-
Supplier: Plansee SE
Description: K, for instance. Tungsten-copper has unique material properties. A high level of temperature resistance is one of the most important advantages of tungsten, while the copper content increases the electrical and thermal conductivity. excellent arc resistance outstanding
- Shape / Form: Application Specific / Custom, Tip / Button
-
Supplier: KOBOLD Instruments, Inc.
Description: Product Features Maximum Temperature 480°F Maximum Pressure 360 PSIG High Capacity 10 Amp Switch All Wetted Parts of 316 SS All Metal Design Ideal for Harsh Environments The NGS series is hands down one of the toughest level switches on the market. The float and all other wetted parts
- Number of Switch Points: 1 (#)
- Maximum Operating Pressure: 360 psi
- Material Temperature Range: 480 F
- Maximum Current: 10 amps
-
Supplier: Laurel Electronics LLC
Description: digits Power 85-264 Vac / 90-300 Vdc or 10-48 Vdc / 12-32 Vac (isolated) Operating temperature from -40°C to 70°C (-40°F to 158°F) Wide choice of Plug-in-Play options: - 2 or 4 relays, mechanical or solid state, for alarm or control (isolated) - 1 or 2 Analog output, 4-20 mA, 0-20 mA, 0-10V,
- Number of Digits: 5
- Width: 118.872 mm
- Height: 62.23 mm
- Depth: 143.256 mm
-
-
Supplier: Portage Electric Products, Inc.
Description: wires customized to fit the needs of your application. General Available with either a plastic (Model KB) or ceramic (Model CB) housing. Available with nominal calibration temperatures of -35ºC to 200ºC. Other temperatures available upon request. Manual Reset Thermostats must be
- Cutoff Temperature: 185 C
- Cutoff Temperature Accuracy: 2.999999999999999 to 10 C
- Rated Voltage: 250 volts
- Rated Current: 10 to 16 amps
-
Supplier: Sitron
Description: delay / Setpoint alarm / Output state Indication: Led's Set point error: +/- 2% Vibration range: 0~25,4 mm/s (RMS) Frequency range: 10~1000Hz Sensor type: 1 axis acelerometer Temperature range: -10~80°C Process connections: 1/4" BSW Electrical connections: M12 connector / Climped cable
- Operating Temperature: 14 to 176 F
- Sensor Mounting: Magnetic Base, Stud or Bolt-on
- Device Category: Switch
- Sensor Outputs: Velocity
-
Supplier: ValueTronics International, Inc.
Description: For thermal protection and reliability, the N2267A has built-in temperature control circuitry that uses sensor ICs and a cooling fan. An over-temperature warning signal is also available to activate an external LED or buzzer.
-
Supplier: Waytek, Inc.
Description: Manually operated battery switches for use on 12VDC and 24VDC electrical systems, for the purpose of disconnecting the battery from the vehicle electrical system when under load, and to stop power from the alternator. This battery switch model is equipped with a supplementary
- Current Rating: 40 amps
- Operating Voltage: 6 to 36 volts
- Power: DC
- Features: Other
-
Supplier: Schaltbau GmbH
Description: The magnetic drive can activated using voltages of 24 to 110 V DC. A snap-action switch reports the switch state of the main contacts to the higher-level control system. Developed for use in rail carriages, the C193 also works in extreme ambient temperatures. It is considered to be an
- Maximum Switching Current: 50 amps
- Maximum DC Switching Voltage: 1,000 volts
- Operating Temperature: -13 to 158 F
- Type: Electrical Contactor
-
Supplier: Schaltbau GmbH
Description: current in continuous operation and prevent the deep discharge of battery systems. The magnetic drive of all designs can activated using voltages of 24 to 110 volts DC. Two S870 snap-action switches report the switch state of the main contacts to the higher-level control system. AC and
- Maximum Switching Current: 320 amps
- Maximum DC Switching Voltage: 200 to 1,500 volts
- Operating Temperature: -40 to 158 F
- Type: Electrical Contactor
-
Supplier: Allied Electronics, Inc.
Description: CAP Series — Automatic Reset These controls open on rise and are adjustable with knob bezels and screws. They offer a very close differential. When temperature rises the bulb fluid expands via a capillary tube to an expandable diaphragm within the remote thermostat case activating an
-
Supplier: Allied Electronics, Inc.
Description: CAP Series — Automatic Reset These controls open on rise and are adjustable with knob bezels and screws. They offer a very close differential. When temperature rises the bulb fluid expands via a capillary tube to an expandable diaphragm within the remote thermostat case activating an
-
Supplier: Allied Electronics, Inc.
Description: CAP Series — Automatic Reset These controls open on rise and are adjustable with knob bezels and screws. They offer a very close differential. When temperature rises the bulb fluid expands via a capillary tube to an expandable diaphragm within the remote thermostat case activating an
-
Supplier: Allied Electronics, Inc.
Description: CAP Series — Automatic Reset These controls open on rise and are adjustable with knob bezels and screws. They offer a very close differential. When temperature rises the bulb fluid expands via a capillary tube to an expandable diaphragm within the remote thermostat case activating an
-
Supplier: Waytek, Inc.
Description: HD2VCM Dual Output Contactor Category: Contactors Manufacturer: InPower Switch Type: Solid State Operating Temperature: -40°F (-40°C) to 185°F (85°C) Nominal Voltage: 12-24VDC Programmability enables multiple capabilities and configurations such as: 12VDC true activation On-delay of 10
- Maximum Switching Current: 35 amps
- Maximum DC Switching Voltage: 12 to 24 volts
- Operating Temperature: -40 to 185 F
- Type: Electrical Contactor
-
Supplier: Waytek, Inc.
Description: Power Contactor Category: Contactors Manufacturer: InPower Switch Type: Solid State Operating Temperature: -40°F (-40°C) to 185°F (85°C) Nominal Voltage: 12-24VDC Programmability enables multiple capabilities and configurations such as: 12VDC true activation On-delay of 10 seconds Off-delay
- Maximum Switching Current: 70 amps
- Maximum DC Switching Voltage: 12 to 24 volts
- Operating Temperature: -40 to 185 F
- Type: Electrical Contactor
-
Supplier: Eraser Company, Inc.
Description: Lightweight hand held thermal wire strippers for stripping solid and stranded wires. The HTS Series is especially effective on insulations such as P.T.F.E. and Teflon. The temperature at the stripping elements is variable up to 1100°F (594°C). The HTS1F is activated by a foot switch
- Form Factor: Desktop
- Technology: Electrical Tools
- Application / Connector Type: General Application
- Tool Type: Stripper
-
Supplier: Littelfuse, Inc.
Description: 15 Amp and 16 Amp bi-directional solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays.Standard type devices normally operate in Quadrants I & III triggered
- VDRM: 600 volts
- IT(RMS): 16 amps
- IH: 15,000 mA
- VTM: 1.6 volts
-
Supplier: Littelfuse, Inc.
Description: 15 Amp and 16 Amp bi-directional solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays.Standard type devices normally operate in Quadrants I & III triggered
- IT(RMS): 16 amps
- IH: 70,000 mA
- VTM: 1.6 volts
- Standards and Certifications: RoHS Compliant
-
Supplier: Littelfuse, Inc.
Description: 15 Amp and 16 Amp bi-directional solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays.Standard type devices normally operate in Quadrants I & III triggered
- IT(RMS): 16 amps
- IH: 70,000 mA
- VTM: 1.6 volts
- Standards and Certifications: RoHS Compliant
-
Supplier: Littelfuse, Inc.
Description: 15 Amp and 16 Amp bi-directional solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays.Standard type devices normally operate in Quadrants I & III triggered
- IT(RMS): 16 amps
- IH: 35,000 mA
- VTM: 1.6 volts
- Standards and Certifications: RoHS Compliant
-
Supplier: Waytek, Inc.
Description: HD2VCM-01 Dual Output Contactor Category: Contactors Manufacturer: InPower Switch Type: Solid State Special Features: Latching Operating Temperature: -40°F (-40°C) to 185°F (85°C) Nominal Voltage: 12-24VDC Programmability enables multiple capabilities and configurations such as: 12VDC true
- Maximum Switching Current: 35 amps
- Maximum DC Switching Voltage: 12 to 24 volts
- Operating Temperature: -40 to 185 F
- Type: Electrical Contactor
-
Supplier: L-com, Inc.
Description: heavy electrical surges which are usually found on plant floors or in curb-side traffic control cabinets. The IGS-604HPT-RJ can be easily mounted on a DIN rail or wall taking up less space. Each of the four Gigabit PoE+ ports provides 36-watt of power, which means a total power budget of up
- Number of Ports: 6 #
- Area Network Type: Local Area Network (LAN)
- Features: Power-over-Ethernet (PoE) Ready
- Network Equipment: Switch
-
Supplier: Portage Electric Products, Inc.
Description: Single operation device. Once activated the electrical circuit remains permanently open until fuse is replaced. Quick Break: When operating or ambient temperature rises above calibration point, organic pellet quickly melts breaking circuit. Cost-Effective: Thermal fuses are
- High Temperature Set Point: 161.6 to 464 F
- Maximum Diameter or Width: 0.875 inch
- Maximum Height or Length: 1.313 inch
- Features: Automatic Reset, Other
-
Supplier: Thermtrol
Description: size. Reliable temperature performance over the life of the device. Both current and temperature sensitive for maximum design flexibility. Short lead time. Thermtrol will customize to your specifications by adding leads and terminals, or even a complete harness if desired. ROHS
- High Temperature Set Point: 149 to 347 F
- Maximum Current: 10 to 22 amps
- Maximum AC Voltage: 120 to 240 volts
- Switch Type: Bi-Metal
-
Supplier: Rees, Inc.
Description: devices is 1,000,000 operations. These switches can be found on a variety of machines in all types of applications. Their rugged construction and long term reliability make these switches extremely well suited to function within various industrial or commercial environments. 1.00 inch
- Switch Function: Momentary Contact
- Configuration: Normally Closed (NC), Normally Open (NO)
-
Supplier: Gefran
Description: The insertion and disinsertion of an electrical load requires the use of a suitable switching device and protection that is safe and immune to interference. Many industrial applications require the load to be activated with very short switching times in order to maintain accurate
- Input (Pick-up) Voltage Range: 230 to 480 volts
- Input Current Range: 15 to 120 amps
- Maximum Current: 120 amps
- Operating Temperature: 104 F
-
Supplier: Schott Japan
Description: device in the D6 series for electrical equipment. The D6 series (D6T / D6X / D6WX) The D6 series is a line of dual safety devices which integrate a thermal link and resistor as a heater and use a ceramic material for the device (cap and base). The D6 series is activated when an
-
Supplier: Eraser Company, Inc.
Description: Ideal for many applications including heat shrinking, plastic tube bending, soldering, adhesive curing, solder preforms, butt welding and more. Glo-Rings incorporate quartz encapsulated heating elements which open and close to encircle work pieces with instant radiant heat at temperatures up
- Maximum Operating Temperature: 1,500 F
- Heating Capacity: 0.23 to 0.38 kW
- AC Voltage Required: 110 volts
- Maximum Operating (Sheath) Temperature: 1,500 F
-
Supplier: Eraser Company, Inc.
Description: Ideal for many applications including heat shrinking, plastic tube bending, soldering, adhesive curing, solder preforms, butt welding, etc. Glo-Rings incorporate quartz encapsulated heating elements which open and close to encircle work pieces with instant radiant heat at temperatures up to
- Maximum Operating Temperature: 1,500 F
- Heating Capacity: 0.66 to 1.08 kW
- AC Voltage Required: 115 volts
- Maximum Operating (Sheath) Temperature: 1,500 F
-
Supplier: Labconco Corporation
Description: temperature in °C and ° F, choice of vacuum in mBar, Pa and Torr); 3/4 hp CFC-free refrigeration system; red alarm light; LED vacuum and temperature wave graphs; patented moisture sensor; vacuum control/break valve; rear-mounted RS-232 port; automatic start-up switch for collector
- Operating Temperature: -58 F
- Equipment Type: Freeze Dryer
- Applications / Materials Handled: Solutions / Liquids
-
Supplier: Labconco Corporation
Description: temperature in °C and ° F, choice of vacuum in mBar, Pa and Torr); 1 hp CFC-free refrigeration system; red alarm light; LED vacuum and temperature wave graphs; patented moisture sensor; vacuum control/break valve; rear-mounted RS-232 port; automatic start-up switch for collector
- Operating Temperature: -58 F
- Equipment Type: Freeze Dryer
- Applications / Materials Handled: Solutions / Liquids
-
Supplier: Labconco Corporation
Description: temperature in °C and ° F, choice of vacuum in mBar, Pa and Torr); 1 hp CFC-free refrigeration system; red alarm light; LED vacuum and temperature wave graphs; patented moisture sensor; vacuum control/break valve; rear-mounted RS-232 port; automatic start-up switch for collector
- Volume/Capacity: 0.011999995457506678 cubic meters
- Temperature Range: -50 C
- Length: 31 inch
- Width: 32.2 inch
-
Supplier: Labconco Corporation
Description: temperature in °C and ° F, choice of vacuum in mBar, Pa and Torr); 3/4 hp CFC-free refrigeration system; red alarm light; LED vacuum and temperature wave graphs; patented moisture sensor; vacuum control/break valve; rear-mounted RS-232 port; automatic start-up switch for collector
- Operating Temperature: -58 F
- Equipment Type: Freeze Dryer
- Applications / Materials Handled: Solutions / Liquids
-
Supplier: BINDER Inc.
Description: Inner chamber is designed according to ATEX guidelines for Zone II 3G Electronically controlled APT.line™ preheating chamber with 2 expansion racks assuring temperature accuracy and reproducible results Temperature range from 15 °C above ambient temperature to 200 °C MP
- Temperature Range: 392 F
- Capacity: 1.9 cubic feet
- Features: Alarms, Laboratory, Rough / Low (< 760, > 1 torr), Shelving / Racks / Carts, Timers
- External: Bench / Cabinet
-
Supplier: Hartell Pumps
Description: The LTA pumps are completely self contained units that are easy to connect directly to laundry tray tubs. Lightweight and compact, these models eliminate reservoirs, traps, extra fittings, and costly labor. This pump includes a pressure activated switch that turns on the pump when water
- Maximum Discharge Flow: 600 to 1,650 GPM
- Horsepower: 0.125 HP
- Power Source: AC Powered
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
Tecmark TBS Series Air Switches are single function control switches that provide safe actuation of electrical devices from remote locations. Includes the (read more)
Browse Air Switches Datasheets for Tecmark Corporation -
Rugged weather-tight or explosion proof temperature switches are designed for freeze protection of piping and vessels. A 22A/480 VAC micro-switch provides control of heat tracing (read more)
Browse Thermal Switches and Thermal Protectors Datasheets for United Electric Controls Company -
Direct mount adjustable temperature switch for use in hazardous areas. Utilizes efficient Nega-Rate® Belleville spring mechanism and saturated vapor sensor for quick response and narrow deadband. Specifications Electrical: Snap action electrical switch assembly listed (read more)
Browse Thermal Switches and Thermal Protectors Datasheets for Neo-Dyn -
Series Pushbutton Switch to its extensive product portfolio. The LB22 Series Pushbutton Switch is designed to deliver high performance and reliability, with an electrical rating of 3A @ 250VAC and an electrical life of 50,000 cycles. The series features contact resistance of 50mΩ Max. at (read more)
Browse Pushbutton Switches Datasheets for Heilind Electronics, Inc. -
LectricAir® SAFPAC controls LectricAir® SAFPAC controls are air actuated electrical switch systems that promote intrinsically safe control of electrical devices. Typical Applications (read more)
Browse Pump Controllers Datasheets for Tecmark Corporation -
ease of use when protecting valuable equipment from overheating in demanding industrial environments. The UL Listed ETC continuously monitors the temperature inside an electrical enclosure and automatically activates the Cabinet Cooler System when cooling is required. Its improved interface (read more)
Browse Temperature Controllers Datasheets for EXAIR -
locations. Bonomi North America has introduced a compact, heavy-duty hazardous location limit switch series with both mechanical and non-contact models. The new low-cost Bonomi EX Series provides both visual and remote electrical indication of valve/actuator position (read more)
Browse Valve Position Indicators Datasheets for Bonomi North America, Inc. -
02), these DIP switches are ideal for high-density PCB layouts where space is at a premium. Their robust construction includes gold-plated Corson alloy contacts for reliable conductivity and long-term performance, rated for over 10,000 mechanical and electrical operations (read more)
Browse DIP Switches Datasheets for New Yorker Electronics Co., Inc. -
Series VTBS3000 Fixed Set Point Vacuum Switches convert a negative (vacuum) pressure signal to an electrical output. In response to a change in pressure, movement of an (read more)
Browse Vacuum Switches Datasheets for Tecmark Corporation -
4000 Pressure Switches convert a positive or negative pressure signal (range 2” W.C. to 100 PSI) to an electrical output. In response to a change in pressure, movement of an elastomeric diaphragm opens or closes an electrical (read more)
Browse Pressure Switches Datasheets for Tecmark Corporation
More Information Top
-
Final Technical Report - Kotzebue Wind Power Project - Volume II
mech panel jacket water electrical connection Relay activated by the HWTS (High Water Temperature Switch ) which activates the EFR (Engine Failure Relay) IDEC RH2B .
-
Design and characterization of inertia-activated electrical micro-switches fabricated and packaged using low-temperature photoresist molded metal-electroplatin...
Design and characterization of inertia- activated electrical micro- switches fabricated and packaged using low- temperature photoresist molded metal-electroplating technology .
-
Dynamic simulation of a contact-enhanced MEMS inertial switch in Simulink®
2003) Design and characterization of inertia- activated electrical micro- switches fabricated and pack- aged using low- temperature photoresist molded metal-electro- plating technology.
-
A laterally-driven micromachined inertial switch with a compliant cantilever beam as the stationary electrode for prolonging contact time
… cost post-CMOS integration of electroplated microstructures for inertial Sensors Actuators A 83 93–100 [2] Ma W, Zohar Y and Wong M 2003 Design and characterization of inertia- activated electrical micro- switches fabricated and packaged using low- temperature photoresist molded metal-electroplating …
-
The design, simulation and fabrication of a novel horizontal sensitive inertial micro-switch with low g value based on MEMS micromachining technology
[2] Ma W, Zohar Y and Wong M 2003 Design and characterization of inertia- activated electrical micro- switches fabricated and packaged using low- temperature photoresist molded metal- electroplating technology J. Micromech. Microeng.
-
Fabrication and characterization of a multidirectional-sensitive contact-enhanced inertial microswitch with a electrophoretic flexible composite fixed electrode
… 1991 Fabrication and characterization of silicon micromachined threshold accelerometers Sensors Actuators A 29 235–40 [9] Wei M, Zohar Y and Wong M 2003 Design and characterization of inertia- activated electrical micro- switches fabricated and packaged using low- temperature photoresist molded metal-electroplating …
-
Analysis and elimination of the ‘skip contact’ phenomenon in an inertial micro-switch for prolonging its contact time
7 1108–15 [15] Ma W, Zohar Y and Wang M 2003 Design and characterization of inertial- activated electrical micro- switches fabricated and packaged using low- temperature photoresist molded metal-electroplating technology J. Micromech. Microeng.
-
Design, simulation and fabrication of a novel contact-enhanced MEMS inertial switch with a movable contact point
[2] Ma W, Zohar Y and Wong M 2003 Design and characterization of inertia- activated electrical micro- switches fabricated and packaged using low- temperature photoresist molded metal-electroplating technology J. Micromech. Microeng.
Indicates content that may require registration and/or purchase.