-
Supplier: Newark, An Avnet Company
Description: Knob, Temperature Control for 951 Series
-
Supplier: Newark, An Avnet Company
Description: Knob, Temperature Control for Dual Station
-
Supplier: Selco Products Company
Description: For applications where high precision temperature control is required and where time and/or temperature reading must be displayed, these electronic controls offer an advanced solution over standard electro-mechanical component thermostats. Selco offers high-end electronic
- Number of Inputs: 3 inputs
- Number of Control Outputs: 3 outputs
- Control Signal: Analog Voltage, Switch / Relay Output
- Form Factor: Circuit Board, Stand-Alone
-
-
Supplier: Regloplas Corp.
Description: High-performance temperature control units for thermal oil up to 300 °F • Microprocessor-control system RT100 • Pumps with high flow rate: 18 GPM • High cooling capacity • Swiss Quality
- Interface: Digital Front Panel, Knobs / Switches / Meter
- Temperature: Heating Control
- Media: Liquid
- Form Factor: Stand-Alone
-
Supplier: Radwell International
Description: TEMPERATURE CONTROL, A19 SERIES, SPDT SWITCH ACTION, 50 - 130 F TEMP RANGE, 170 F MAX BULB TEMP, KNOB ADJUSTER. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: DME Company
Description: ICM1502 15Amp 240Vac Temperature Control Module
- Control Signal: Analog Voltage, Current Loop
- Type: Current Loop (Transmitter) Input
- Interface: Digital Front Panel, Knobs / Switches / Meter
- Control: Limit / Set Point Control
-
Supplier: Regloplas Corp.
Description: Temperature control unit for water up to 195 °F: 90smart RT33
- Interface: Digital Front Panel, Knobs / Switches / Meter
- Temperature: Heating Control
- Media: Liquid
- Form Factor: Stand-Alone
-
Supplier: DME Company
Description: Downtime and Ease of Troubleshooting Zone Control Problems by swapping out Control Modules Optional External Control Functions when using a Communications Mainframe and Optional TAS Module or Built in Mainframe MFTA Module Auto Tune PID Control Algorithm. Automatic and
- Interface: Digital Front Panel, Knobs / Switches / Meter
- Control: Limit / Set Point Control
- Media: Liquid
- Form Factor: Stand-Alone
-
Supplier: Thermon, Inc
Description: This unit is designed with a bulb and capillary assembly that automatically regulates the fuel flow to the Cata-Dyne™ heater. The sensing bulb is filled with temperature sensitive liquid, which responds to changes in temperature by expanding or contracting. This modulates the flow of
- Media: Gas / Air
- Temperature: Heating Control
- Interface: Knobs / Switches / Meter
- Control: Limit / Set Point Control
-
Supplier: Nordson EFD
Description: Prevent material degradation and eliminate deposit size variation with the ProcessMate™ 6500 Temperature Control Unit from Nordson EFD. This simple-to-integrate process controller maintains precise temperatures during dispensing to preserve the properties of
- Interface: Knobs / Switches / Meter
- Control: Limit / Set Point Control
- Media: Liquid
- Standards and Compliance: Other
-
Supplier: Process Technology
Description: Provides general control for consistent plating and etch rates in most aqueous processes. FEATURES Large, easy to read dial. Fluoropolymer (FEP) covered 5-foot (1.5m) copper bulb and capillary provided standard with the control. Provides extended service in corrosive liquids. Ethylene
- Number of Inputs: 1 inputs
- Number of Control Outputs: 1 outputs
- Number of Zones (if applicable): 1 zones
- Temperature: Heating Control
-
Supplier: Tempco Electric Heater Corporation
Description: PCT-2000 Series — TKZ Encapsulated Electronic Temperature Control
- Interface: Knobs / Switches / Meter
- Control: PID Control
- Form Factor: Panel / Chassis Mount
- Temperature: Thermocouple Controller
-
Supplier: Tempco Electric Heater Corporation
Description: PCT-3000 Series TEC-220 Programmable PID Temperature Control
- Interface: Knobs / Switches / Meter
- Control: PID Control
- Form Factor: Panel / Chassis Mount
- Temperature: Thermocouple Controller
-
Supplier: Thermon, Inc
Description: The Caloritech™ Digital Indicating Temperature Control for Immersion Heaters combines the benefits of an electronic temperature controller with the reliability of Caloritech™'s proven immersion heaters in one simple package. This option provides precise temperature
- Interface: Knobs / Switches / Meter
- Features: Other
-
Supplier: OKW Enclosures, Inc.
Description: Practical Range of Tuning Knobs Choose a knob that meets your own special size and design requirements. OKW TUNING KNOBS are suitable for many different applications and are offered in thermoplastic for normal use and thermosetting plastic (Duroplast) for high temperature
- Knob Diameter: 0.47244094488188976 to 1.531496062992126 inches
- Bore Diameter: 0.15748031496062992 to 0.23622047244094488 inches
- Diameter / Width: 0.47244094488188976 to 1.531496062992126 inches
- Bore / Insert Diameter: 0.15748031496062992 to 0.23622047244094488 inches
-
Supplier: United Electric Controls Company
Description: The 55 Series is designed to provide end-users and OEMs with dependable, repeatable temperature control in a compact size. A single SPDT or dual SPDT output provides critical temperature alarm and emergency shutdown. Standard length thermal assemblies or custom-sized lengths are
- High Temperature Set Point: 130 to 650 F
- Hysteresis / Differential: Adjustable with Control Knob
- Throws: Double Throw, DT
- Switch Type: Gas - Actuated / Vapor - Tension, Normally Closed, NC, Normally Open, NO
-
Supplier: U.S. Plastic Corporation
Description: This knob is suitable for shift and control levers, push-pull rods, etc. The length is 1-1/4in; largest diameter is 3/4in; and the diameter at the tapered end is 3/8in. Features threaded brass inserts. Available in black only. The max temperatures if 350 deg F.
- Knob Material: Plastic
-
Supplier: Chromalox
Description: Open Board with Remote Set Point Knob On/Off or Proportional Controller 10 Amp Control Relay cRUus
- Temperature: Cooling Control, Heating Control
- Control: PID Control
-
Supplier: Burger & Brown Engineering, Inc.
Description: The Smartflow® Mold Temperature Regulator effectively controls mold cooling water temperature between 80°F and 120°F (27°C and 49°C) to maintain a steady mold temperature. Installed to control water flow exiting an injection mold, the Mold Temperature
- Number of Inputs: 1 inputs
- Number of Control Outputs: 1 outputs
- Accuracy: 2 ±% FS
- Temperature: Cooling Control, Heating Control
-
Supplier: Sifam Tinsley UK
Description: Features • Universal measuring input • Binary input control • Set point value: fixed value, programmed or from an additional input • On/off , PID, PID step-by-step control (valve control) or PID of heating-cooling type • Soft start • 8 types of alarms • Function of bistable
- Number of Zones (if applicable): 1 zones
- Interface: Computer Programmable, Digital Front Panel, Ethernet / Networkable, Knobs / Switches / Meter
- Temperature: Heating Control
- Control: Limit / Set Point Control, PID Control
-
Supplier: Armstrong International
Description: A compact pneumatic temperature pilot with broad temperature ranges, the OBK-2000 can be located away from the regulator valve, an advantage not available with a conventional capillary system. Capable of reverse or direct-acting operation, the OBK-2000 features a simple design with
- Number of Inputs: 1 inputs
- Number of Control Outputs: 1 outputs
- Temperature: Cooling Control, Heating Control
- Interface: Knobs / Switches / Meter
-
Supplier: DME Company
Description: wasted energy, and the mold temperature regulator holds your temperature on point regardless of variables thrown its way. It's unaffected by pressure changes. It's unaffected by supply water temperature changes. It reduces the headaches of maintaining different
- Temperature: Cooling Control, Heating Control
- Interface: Knobs / Switches / Meter
- Control: Limit / Set Point Control
- Media: Liquid
-
Supplier: DigiKey
Description: Temperature Controller (Thermistor, NTC) 100 ~ 240VAC Socketable
- Interface: Knobs / Switches / Meter
- Control: Limit / Set Point Control
- Standards and Compliance: Other
- Control Signal: Switch / Relay Output
-
Supplier: OMEGA Engineering, Inc.
Description: which the control of average power is desired and precise control is not required. CBC controllers are designed for indoor use to control the temperature of small tanks, drums, pipes or other applications requiring automatic temperature control. The
- Number of Control Outputs: 1 outputs
- Temperature: Heating Control
- Interface: Knobs / Switches / Meter
- Control: Limit / Set Point Control
-
Supplier: Regloplas Corp.
Description: Temperature control unit for thermal oil up to 570°F: 300L
- Interface: Digital Front Panel, Knobs / Switches / Meter
- Temperature: Heating Control
- Media: Liquid
- Form Factor: Stand-Alone
-
Supplier: Tecmark Corporation
Description: equipment status indicating lights and optional digital temperature readout.The Command Centers® utilize an electronic thermostat designed, developed and manufactured by Tecmark® in our Mentor, Ohio facility. These units feature a thermistor/bulb assembly for remote temperature
- Temperature: Heating Control
- Interface: Knobs / Switches / Meter
- Control: Limit / Set Point Control
- Media: Liquid
-
Supplier: Thermon, Inc
Description: The well established Thermon TraceNet range has now been extended by the TraceNet ECM - Electronic Control Module. This highly accurate state of the art controller has a very wide control range and can be located in hazardous areas. It has been designed for a wide range of ambient
- Temperature: Heating Control
- Interface: Knobs / Switches / Meter
- Standards and Compliance: Other
- Controller Type: Temperature Controller
-
Supplier: Cleaver-Brooks
Description: The core design allows for control of multiple hot water boilers in any combination of size and type, and extends to control and optimize the use of condensing, non-condensing, and hybrid boiler systems. This allows management of a heating load as the control calculates
- Features: Datalogger, PLC Controller
- Interface: Digital Front Panel, Knobs / Switches / Meter
- Control: PID Control
- Form Factor: Stand-Alone
-
Supplier: Regloplas Corp.
Description: Pressurized-water temperature control unit up to 285°F: P140S
- Interface: Digital Front Panel, Knobs / Switches / Meter
- Temperature: Heating Control
- Media: Liquid
- Form Factor: Stand-Alone
-
Supplier: Tempco Electric Heater Corporation
Description: Design Features The Encapsulated Design allows for use in areas of high humidity and components are less likely to be damaged in handling 1/4" Quick Disconnect terminals make installation a snap Heavy duty 30 Amp (UL rated 20 Amp) relay output Compact footprint can easily fit into most commercial
- Form Factor: Circuit Board
- Interface: Knobs / Switches / Meter
- Control: PID Control
-
Supplier: West Control Solutions
Description: An easy-to-use 1/16DIN analogue time-proportioning temperature controller. Limited configurations available – please check with local sales office for availability. Benefits & Features 1/16 DIN (48 x 48mm) Analogue dial setpoint selection. Main output – proportioning Second output – Alarm
- Number of Control Outputs: 2 outputs
- Form Factor: DIN Rail
- Interface: Knobs / Switches / Meter
- Control: Limit / Set Point Control, PID Control
-
Supplier: West Control Solutions
Description: An easy-to-use 1/16DIN analogue time-proportioning temperature controller. Limited configurations available – please check with local sales office for availability. Benefits & Features 1/16 DIN (48 x 48mm) Analogue dial setpoint selection. Main output – proportioning Optional Second output –
- Number of Control Outputs: 2 outputs
- Form Factor: DIN Rail
- Interface: Knobs / Switches / Meter
- Control: Limit / Set Point Control, PID Control
-
Supplier: Process Technology
Description: Provides general control for consistent plating and etch rates in most aqueous processes. FEATURES Large, easy to read dial.. Fluoropolymer (FEP) covered 5-foot (1.5m) copper bulb and capillary provided standard with the control. Provides extended service in corrosive liquids. Ethylene
- Number of Inputs: 1 inputs
- Number of Control Outputs: 1 outputs
- Number of Zones (if applicable): 1 zones
- Temperature: Heating Control
-
Supplier: Glenro Inc.
Description: Proven Performance Controls Fast or Slow Response Heaters Compact, Wall-Mount Design Underwriter Approved Manual/Automatic Control Saves Energy, Promotes Product Uniformity & Process Repeatability CS2000 Standard Specifications Number of Control Zones: 1, 2 or 3 NEMA 12
- Number of Zones (if applicable): 1 to 3 zones
- Interface: Digital Front Panel, Knobs / Switches / Meter
- Temperature: Heating Control
- Form Factor: Panel / Chassis Mount
-
Supplier: Heat Exchange & Transfer, Inc.
Description: Each control center includes: indicating temperature controller, over temperature controller, main disconnect switch, individually fused contactor circuits, control voltage transformer, power indicating lights, and heater selector switches all mounted in a NEMA 12 or 4
- Number of Inputs: 3 inputs
- Number of Control Outputs: 3 outputs
- Control Signal: Analog Voltage
- Type: DC Voltage Input
Find Suppliers by Category Top
Featured Products Top
-
OKW has extended its range of electronic enclosures and tuning knobs for HVAC, climate control and environmental technology. The specialist enclosure manufacturer offers IP-rated housings for applications including wind turbine control, air quality metering, Geiger counters, agricultural (read more)
Browse NEMA and IP Enclosures Datasheets for OKW Enclosures, Inc. -
as low as -30°F (-34°C) to room temperature with the simple turn of a knob. This precise control along with two different sized generators, ensures optimal cooling for sensitive equipment or processes. Accessories like the swivel Magnetic Base enable easy mounting and portability, allowing it (read more)
Browse Compressed Air and Vortex Cooling Tubes Datasheets for EXAIR -
The needle valve is an adjustable orifice which can be used to control flow rates, mini-cylinders, nozzles, timing circuits, filling heads, bleed vents, and in many other applications. The adjustable flow remains stable even during temperature fluctuations as the needle and valve seat are both (read more)
Browse Needle Valves Datasheets for Beswick Engineering Co., Inc. -
Offers local control via 5-inch color touchscreen and rotary knobs, and remote control via USB, Ethernet, isolated analog interface (0-5V/0-10V), and optional plug-in digital interface modules for integration into automated test systems. Comprehensive Safety (read more)
Browse Programmable Power Supplies Datasheets for TPS Elektronik GmbH -
involves high pressure compressed air entering a Vortec Cooling Tube where it is converted into a low pressure cold air stream which cools the worker and also a low pressure hot air stream which is exhausted. The welder can adjust the cold air stream’s temperature and flow volume by turning a knob at (read more)
Browse Compressed Air and Vortex Cooling Tubes Datasheets for Vortec -
intermediate stage; gas at that pressure passes into the second stage. The gas emerges from the second stage at a pressure (working pressure) set by user by adjusting the pressure control knob at the diaphragm loading spring. Two stage regulators may have two safety valves, so that if there is any (read more)
Browse Pressure Regulators Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
Evaluating backlit components—such as illuminated controls, instrument panels, and LED light strips—requires a unique measurement approach. The quality of an illuminated component is determined as much by its photometric qualities (brightness, color) as it is by the overall integrity (read more)
Browse Test, Inspection, and Measurement Software Datasheets for Radiant Vision Systems
More Information Top
-
Chapter 2: ASTM Basic Flash Point Standards
Calibration and Standardization 9.1 Before initial use determine and plot the relationship between the temperature control dial and the thermometer readings: 9.1.1 Turn the temperature control knob (Note 1) fully counterclockwise ("0" reading).
-
ASTM MNL9 - Manual on Flash Point Standards and Their Use: Methods and Regulations
9.1.1 Turn the temperature control knob (Note 1) fully counterclockwise ("0" reading).
-
Code of Federal Regulations > Title 16 - Commercial Practices > Consumer Product Safety Commission > [16 CFR Part 1500] Hazardous Substances and Articles; Adm...
Advance the temperature control knob clockwise until the indicator light is illuminated.3 Advance the knob clockwise to the next numbered line.
-
http://www.plumbersurplus.com/pdf/Delta_T17T278-RB.pdf
Place the temperature control knob (1) on volume handle and rotate to the mixed position (if required).
-
http://www.plumbersurplus.com/pdf/inst06585.pdf
Turn the temperature control knob until the water coming out measures 100o on the .
-
https://customer.honeywell.com/resources/techlit/TechLitDocuments/69-0000s/69-2496.pdf
Turn the temperature control knob to call for heat.
Indicates content that may require registration and/or purchase.