Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Description: flow rate and small flow rate ratio: R = Gmax / Gmin Gmax for the temperature control valve fully open when the flow rate, can also be seen as a radiator design flow; Gmin is with the temperature control valve right degree size and change. Radiator system,
- Valve Type: Control Valves, Directional Valves
- Actuation: Electric
- Primary Material: Stainless Steel, Steel
- Media: Steam, Water
-
Supplier: Precision Engine Controls Corp.
Description: Today’s high performance and low emission industrial turbine engines require more than just reliable fuel flow control. They need fast, accurate, and stable fuel flow control while operating under varying supply pressures, contamination levels, and gas conditions. PECC's RGV all-electric
- Features: Gas
-
Supplier: Precision Engine Controls Corp.
Description: Precision's all-electric HFG2.0 gas valve is specifically designed for high-temperature, hazardous applications providing precise control for main and pilot, dry-low emissions (DLE) applications on 1MW-30MW industrial gas turbine engines. The HFG2.0 valve has
- Features: Gas
-
-
Supplier: Precision Engine Controls Corp.
Description: variations in pressure and temperature providing the precise fuel flow demanded under varying conditions. Fuel flow measurement is as simple as reading the valve feedback. Valve feedback is given in terms of fuel flow; and valve position and is especially suited for DLE
- Features: Gas
-
Supplier: ThermOmegaTech®
Description: Operation A thermostatic element inside the valve senses temperature and if this falls below the setpoint, the valve modulates open to allow flow. When the temperature increases to near the setpoint, the HAT (Heat Actuated Trap) valve modulates closed. HAT
- Valve Size: 0.5 to 0.75 inch
- Pressure Rating: 300 psi
- Number of Ports/Ways: 2
- Media Temperature: 300 F
-
Supplier: ThermOmegaTech®
Description: Product Description There are many uses for these compact, self-contained, automatic valves. Ambient sensing valves can be used to turn on steam, air, gas or liquids compatible with Teflon and stainless steel in response to temperature change. Applications include
- Valve Size: 0.5 to 0.75 inch
- Pressure Rating: 200 psi
- Number of Ports/Ways: 3
- Media Temperature: 388 F
-
Supplier: Watts
Description: Series 210-5 Automatic Gas Shutoff Valves are used in gas water heater applications to protect against overheating water in the domestic hot water supply heating system. It is an immersion-type valve that automatically shuts off the gas supply to the heater if the
- Valve Size: 0.75 inch
- Features: Gas, Water
- Valve Type: Shut Off Valves
-
Supplier: ThermOmegaTech®
Description: NPT bushing. This allows the temperature element to be in contact with the process to control the valve and regulate the inflow of heating media. Input temperatures or steam supply can vary widely, but the control temperature is maintained within desired limits. Benefits
- Valve Size: 0.375 to 0.5 inch
- Pressure Rating: 200 psi
- Number of Ports/Ways: 3
- Media Temperature: 388 F
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: Pressure Control • High Pressure Sampling Systems • Service & Test Equipment Technical Data Type: Needle valve Inlet pressure P1: max. 345 bar Material Body: see ordering info Seat: PCTFE Filter: 316 Inlets / Outlets: see ordering info Temperature range: -54℃ to +232℃ Leak rate: 0.1
- Pressure Rating: 5,003.80065 psi
- Valve Type: Control Valves, Needle Valves
- Features: Gas
- Material Of Construction: Stainless Steel
-
Supplier: ThermOmegaTech®
Description: Product Description The TV/SC-I assures accurate temperature control in an instrument or analyzer enclosure. It’s a reliable, economical alternative to costly, hazardous electric heating. This self-contained compact thermostatic control valve senses enclosure temperature and
- Valve Size: 0.375 to 0.5 inch
- Pressure Rating: 200 psi
- Number of Ports/Ways: 3
- Media Temperature: 390 F
-
Supplier: Thermon, Inc
Description: This unit is designed with a bulb and capillary assembly that automatically regulates the fuel flow to the Cata-Dyne™ heater. The sensing bulb is filled with temperature sensitive liquid, which responds to changes in temperature by expanding or contracting. This modulates the flow of
- Media: Gas / Air
- Temperature: Heating Control
- Interface: Knobs / Switches / Meter
- Control: Limit / Set Point Control
-
Supplier: Curtiss-Wright, Valve Group
Description: Curtis Wright provides a variety of industrial grade control valves that meet the harsh environments suitable for applications such as power and oil, petrochemical, hydrocarbon service, seawater cooling systems, offshore applications. Curtiss-Wright control valves are supplied through
- Valve Type: Control Valves
- Features: Gas, Hot Water, Other, Pneumatic, Water
- Media: High Purity Gas
-
Supplier: Watts
Description: Series LF210-5 Lead Free* Automatic Gas Shutoff Valves are used in gas water heater applications to protect against overheating water in the domestic hot water supply heating system. It is an immersion-type valve that automatically shuts off the gas supply to the
- Valve Size: 0.75 inch
- Features: Gas, Water
- Valve Type: Shut Off Valves
-
Supplier: CGIS
Description: Typically made up of an actuator, positioner, and body, Control Valves can manage flow, pressure, temperature, and level at the push of a button. Whether the media you are processing is fluid, gas, slurry, or a mix, you can count on CGIS to provide you with the most advanced
- Valve Type: Control Valves
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: (regulator): PCTFE (shut-off valve): PEEK Diaphragm (regulator): Hastelloy® C276 (valve): Hastelloy® C276 O-ring: Viton® (FKM) (option) Kalrez® (FFKM) Filter: SS 316L Temperature range: -30℃ to +74℃ Leak rate (to atmosphere): 1×10-8 mbar I/s He (via seat): 1×10-6 mbar I/s He
- Pressure Rating: 4,351.131 psi
- Valve Type: Control Valves, Shut Off Valves
- Features: Gas
- Material Of Construction: Stainless Steel
-
Supplier: Radwell International
Description: BASO GAS PRODUCTS LLC, H17CB-5, H17CB5, PILOT VALVE, AUTO SHUTOFF, HIGH TEMPERATURE, 3/8 INCH , 40 KW,133,000 BTU. FREE 2 YEAR RADWELL WARRANTY
- Features: Gas
- Valve Type: Pilot Valves, Shut Off Valves
-
Supplier: Honeywell International, Inc.
Description: PILOT GAS VALVE TYPE 1/2 INCH X 3/4 INCH NOMINAL SIZE AGA, CGA, UL APPLICABLE STANDARD LIQUEFIED PETROLEUM GAS, NATURAL GAS APPLICATION 32 TO 175 DEG F TEMPERATURE RATING (1) 1/2 INCH X 3/4 INCH REDUCER BUSHING/ADAPTER INCLUSIONS/FEATURES 1/2 INCH X 3/4 INCH END
- Valve Size: 0.5 to 0.75 inch
- Media Temperature: 32 to 175 F
- Valve Type: Control Valves
-
Description: Due to their simple construction, large range of trim types, and available materials, these valves are suitable for a wide range of applications, including also high temperature and corrosive fluids, severe low-noise requirements, and sour service in accordance with NACE standard. Main
- Valve Size: 2 to 20 inch
- Valve Type: Control Valves, Directional Valves, Globe Valves
-
Description: Due to their simple construction, large range of trim types, and available materials, these valves are suitable for a wide range of applications, including also high temperature and corrosive fluids, severe low-noise requirements, and sour service in accordance with NACE standard. Main
- Valve Size: 2 to 20 inch
- Media: Air, Steam
- Valve Type: Control Valves, Directional Valves, Globe Valves
-
Supplier: Armstrong International
Description: internal valve parts Body temperature range: -13°F to 257°F Rated pressure: 145 psi (10 bar) Maximum dynamic pressure drop of 130 psi (9 bar) Bubble tight (zero leakage) shut-off Liquid and gas capable Seat seal performs beyond the requirements of ANSI B16.104 and FCI 70-2,
- Valve Size: 1 inch
- Pressure Rating: 145 psi
- Number of Ports/Ways: 2
- Media Temperature: -13 to 257 F
-
Supplier: UL Standards & Engagement
Description: are for use at temperatures within the range of -40 °C (-40 °F) to 55 °C (130 °F): a) Shutoff Valves (primary or secondary, and manual or automatic), b) Excess Flow Valves, c) Back Pressure Check Valves, d) Filler Valves, e) Vapor Return Valves, f) Actuated
-
Description: Description Pneumatic boiler blowdown control valve is a kind of anti-cavitation multi-stage pressure reduction valve. The specially designed trim of the pneumatic boiler blowdown control valve enables fluid pressure reduction stage by stage, so that fluid velocity is
- Valve Type: Control Valves, Directional Valves
- Media: Steam
-
Supplier: Armstrong International
Description: durable, corrosion resistant Top entry allows inline access to internal valve parts Maximum inlet steam temperature 482°F (250°C) Body temperature range: -13°F to 257°F Rated pressure 145 psi(10 bar) Maximum dynamic pressure drop of 130 psi (9.6 bar) Bubble tight (zero leakage)
- Valve Size: 1 inch
- Pressure Rating: 145 psi
- Number of Ports/Ways: 2
- Media Temperature: -13 to 257 F
-
Description: proprietary polymer bearing pressed into the packer gland. In addition to its use as a control valve for steam and hot or cold liquids, and inert gas, this valve is widely used as an instrument pilot valve to amplify pneumatic signals from process instruments. Such
- Valve Size: 0.25 inch
- Pressure Rating: 500 psi
- Number of Ports/Ways: 3
- Media Temperature: -40 to 400 F
-
Supplier: EXAIR
Description: EXAIR's digital ETC (Electronic Temperature Control) provides precise temperature control for your electrical enclosure. It can accurately maintain a constant temperature that is slightly under the maximum rating of the electronics, permitting just enough cooling for the
- Number of Inputs: 1 inputs
- Number of Control Outputs: 1 outputs
- Temperature: Cooling Control
- Interface: Digital Front Panel
-
Description: Technical Specifications •Bronze body construction •17-4 stainless stem assembly and seat •Maximum media pressure = 250 PSI (2" valve maximum = 230 PSI) •Body sizes 1/2", 3/4", 1", 1¼", 1½", 2"•-40°F to 400°F (-40°C to 204°C) maximum temperature •Actuator is field reversible, air to
- Valve Size: 0.75 inch
- Pressure Rating: 250 psi
- Number of Ports/Ways: 2
- Media Temperature: -40 to 400 F
-
Supplier: Badger Meter
Description: Widely used in high temperature applications where steam, hot water, hot hydraulic oil or other fluids or gases must be controlled precisely at temperatures exceeding the limits of the standard finned bonnet valve. Interchangeable Trim Sets Extended Cooling Fin Bonnet
- Valve Size: 0.25 to 1 inch
- Pressure Rating: 0 to 5,000 psi
- Media Temperature: -450 to 1,200 F
- Flow (Cv): 0
-
Supplier: Badger Meter
Description: with the standard valve. Designed for extreme temperature applications. Widely used in high temperature applications where steam, hot water, hot hydraulic oil or other fluids or gases must be controlled precisely. Interchangeable Trim Sets Cooling Fin Bonnet Trim
- Valve Size: 0.25 to 1 inch
- Pressure Rating: 0 to 5,000 psi
- Media Temperature: -450 to 1,200 F
- Flow (Cv): 0
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: Description High Pressure High Flow Specialty Gas Control Panel With Diaphragm Valve , 3000Psig Oxygen Control Medical Changeover Manifold Panel JW100 Series Semi-automatic Changeover Device A high-pressure high-flow specialty gas control panel with diaphragm valves is a
- Maximum Pressure: 3,002.262574693978 psi
- Size: 1/2", 1/4", 3/8"
- Application: Gas
- Type: NPT
-
Supplier: Assured Automation
Description: of trim materials to suit nearly any application. These valves provide excellent modulating control for pressure, temperature, level, and flow of a wide variety of fluids in from -20° to 800°F. GVI Valves are effective for the control of liquids, gases, and steam (including
- Valve Size: 0.5 to 4 inch
- Number of Ports/Ways: 2
- Media Temperature: -20 to 800 F
- Flow (Cv): 170
-
Supplier: KSB AG
Description: applications Industry and process engineering; Energy Body material Forged steel PN max. 600 Maximum temperature 650 °C Minimum temperature 10- °C Body/bonnet seal element Pressure seal bonnet
- Valve Size: 2.5590565 to 9.842525 inch
- Pressure Rating: 8,702.262 psi
- Number of Ports/Ways: 2
- Media Temperature: 14 to 1,202 F
-
Supplier: UL Standards & Engagement
Description: are for use at temperatures within the range of -40 °C (-40 °F) to 55 °C (130 °F): a) Shutoff Valves (primary or secondary, and manual or automatic), b) Excess Flow Valves, c) Back Pressure Check Valves, d) Filler Valves, e) Vapor Return Valves, f) Actuated
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: Materials Body regulator: see ordering info Valve seat: EPDM (Buna-N option) Diaphragm: PTFE+Neoprene Inlets and Outlets: see ordering info Temperature range: -15℃ to +74℃ Leak rate: bubble-tight Flow capacity: Cv=5.1 Weight: 4.1kg Flow Chart Ordering Information Ordering Example *For
- Pressure Rating: 507.63195 psi
- Valve Type: Control Valves
- Features: Gas
- Material Of Construction: Stainless Steel
Find Suppliers by Category Top
Featured Products Top
-
Many industrial applications and processes need continual thermal management. Our Inline Temperature Control Valve (HAT/RA) is the perfect solution for these systems. The HAT/RA is a reverse acting temperature control valve which (read more)
Browse Tempering Valves and Thermally Actuated Valves Datasheets for ThermOmegaTech® -
) Product Features • Component Testing • Calibration Systems • Laboratory Pressure Control • High Pressure Sampling Systems • Service & Test Equipment Technical Data (read more)
Browse Control Valves Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
switch. In addition, the temperature model was fitted with a pt100 RTD, which is highly sensitive and accurate compared to the typical fluid-filled sensing element used in mechanical switches. Both ONE Series models were integrated with device (read more)
Browse Thermal Switches and Thermal Protectors Datasheets for United Electric Controls Company -
switch. In addition, the temperature model was fitted with a pt100 RTD, which is highly sensitive and accurate compared to the typical fluid-filled sensing element used in mechanical switches. Both ONE Series models were integrated with device diagnostics (read more)
Browse Thermal Switches and Thermal Protectors Datasheets for United Electric Controls Company -
Self-Operated Temperature Control Valve for Steam and Thermal Fluid Applications This self-operated temperature control valve offers a compact, energy (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
High Pressure High Flow Specialty Gas Control Panel With Diaphragm Valve , 3000Psig Oxygen Control Medical Changeover Manifold Panel JW100 Series Semi-automatic Changeover Device A high-pressure high-flow specialty gas control (read more)
Browse Control Valves Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
advance measurement and control and for heaters to enable the latest technology, such as micro displays. Choice of temperature sensor (read more)
Browse Resistive Temperature Devices (RTD) Elements Datasheets for Innovative Sensor Technology IST USA Division -
OUR SETUPS: Standard Setup: Ground survival low, static, no movement: -30°C Ground survival high, static, no movement: +80°C Operational temperature low: -20°C Operational (read more)
Browse Gas Springs Datasheets for Bansbach Easylift® -
cost savings. The EVP Series Valve provides air or gas flow control, and varies the output flow based on the current input to the solenoid. The consistent gain of this valve provides a high degree of control for many applications. Controllability and value are some of the features of the EVP Valve. (read more)
Browse Solenoid Valves Datasheets for Clippard -
operation in demanding industrial environments. Engineered for high-pressure and wide-temperature applications, these valves support efficient automation performance across oil & gas, chemical processing, power generation, and pharmaceutical industries (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd
Conduct Research Top
-
Brushless DC Motors for Down Hole and Directional Drilling
The recovery of petroleum and natural gas requires constant innovation and improvement of technology. This technology used for deep drilling processes are exposed to extreme environmental conditions. Temperatures of 200+°C, high pressure and extreme shock and vibration. Brushless DC motor
-
Understanding Capillary Tube Thermal Mass Flow Meters & Controllers:
Mass Flow Meter or Controller?. Capillary tube thermal mass flow meters directly measure the mass flow rate of clean gases and gas mixtures in lower flow ranges. A capillary tube thermal mass flow controller adds an integrally mounted flow control valve to the flow body of the mass flow meter
-
Part 2-Flow Energy Management Applications-Installation Tips & Tricks
installation question is: How much upstream and downstream straight run is required, and what happens if you use less straight run?. Because valves, elbows, control valves, and other piping components may cause flow disturbances, you want to select an installation site that will minimize possible
More Information Top
-
Test design description for the Fusion Materials Open Test Assembly (Fusion MOTA-2A): Volume 1A, Part 1
Relocation of ASME check valve in temperature control gas lines m Modified instrumentation connector The experimental test train consists of multiple specimen capsules clustered on nine elevations in groups of six. of the standard reactor components with the experiment housed in the …
-
Electrochemically promoted olefin isomerization reactions at polymer electrolyte fuel␣cell membrane electrode assemblies
Cathode products were analyzed on-line using a Perkin Elmer Auto System gas chromatograph equipped with temperature controlled Arnel gas sampling valves with a 56.4 ll sample loop.
-
New energy-saving Ammoniak‐Prozesse, A challenge, on the chemical apparatus construction
In tube steam generator to the Gaskiihlung according to the Sekundarreformer; a gas entry, b control valve fur gas discharge temperature , c gas discharge, d feed water entry, e of water separators, fsattdampfaustritt, g saturated steam entry, h iiberhitzter steaming exit, iVorwarmerbiindel …
-
Advances in Chemical Engineering: ICCMME 2011
Here we use ignition oven temperature control via valves of gas and air. since changing the valves of gas and air at the same time will slow down the system’s reaction velocity [3], we maintain the air valve constant instead adjust the …
-
States > Missouri > State > Regulations > Title 11 - Department of Public Safety > Division 50 - Missouri State Highway Patrol > [11 CSR 50-2] 02 - Motor Vehic...
(B) Inspect exhaust gas recirculation valve , temperature control valve and vacuum lines for proper routing.
-
EVALUATION OF BEST AVAILABLE CONTROL TECHNOLOGY FOR TOXICS (TBACT) DOUBLE SHELL TANK FARMS PRIMARY VENTILATION SYSTEM SUPPORTING WASTE TRANSFER OPERATIONS
• One (1) Gas Train Assembly with Temperature Control Valve for natural gas .
-
Holden gas-fired furnace baseline data. Revision 1
On each side, before entering the burners, the gas flows through temperature control valves (TCVs), alimitingorifice (throttle) valve, apremixer, anda low-pressureswitch set at 4 in. wc.
Indicates content that may require registration and/or purchase.