Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Watts
Description: Series LF1170, LFL1170 Lead Free* Hot Water Temperature Control Valves are specifically designed for mixing hot and cold water on hot water supply systems. They can be used for a variety of applications to reduce the temperature of the hot water from
- Valve Size: 0.5 to 1 inch
- Features: Control Valves, Water
- Media: Hot Water
-
Description: function. The flow control valve is suitably used for controlling pipeline cooling water, low-pressure hot water, high-pressure hot water, salt water, thermal oil, and steam, with good linearity, adjustable ratio, tight sealing, high-temperature resistance,
- Features: Control Valves, Stainless Steel, Steam, Steel, Water
- Valve Type: Directional Valves
- Actuation: Electric
-
Supplier: Spirax-Sarco
Description: The standard Type 58 temperature control is a three port mixing or diverting valve suitable for heating or cooling applications on water or oil systems.
- Pressure Rating: 100.076013 psi
- Number of Ports/Ways: 3
- Media Temperature: 125.6 to 199.4 F
- Connection Description: Bolt Flange
-
-
Supplier: Accuris
Description: Water supply - Valves for the control of heated water supply temperatures, Part 4: Thermostatically controlled taps for the control of heated water supply temperatures
-
Supplier: ThermOmegaTech®
Description: Operation As the fluid temperature increases to within the operating range of the HAT/RA, the thermal actuator modulates the valve open. If the fluid temperature is above the acceptable range, the valve will continue to modulate open allowing additional fluid discharge.
- Valve Size: 1.3 to 1.5 inch
- Pressure Rating: 70 to 200 psi
- Number of Ports/Ways: 2
- Media Temperature: 150 F
-
Supplier: ThermOmegaTech®
Description: temperatures fall to allow condensate to discharge before freezing. In commercial aircraft, high temperature water can unexpectedly travel to the cold water lines. HAT valves on cold water lines will limit flow when excessive temperatures are
- Valve Size: 0.5 to 0.75 inch
- Pressure Rating: 300 psi
- Number of Ports/Ways: 2
- Media Temperature: 300 F
-
Supplier: Accuris
Description: Water supply - Valves for the control of hot water supply temperatures - Tempering valves and end of line temperature actuated devices
-
Supplier: Spirax-Sarco
Description: The thermocirc steam/water mixing valve provides hot water by blending steam and cold water. The temperature is controlled by a thermostatic element. The set temperature can be set by turning the adjustment nut.
- Number of Ports/Ways: 2
- Valve Size: 0.5 inch
- Pressure Rating: 362.59425 psi
- Media Temperature: 500 F
-
Supplier: ThermOmegaTech®
Description: Product Description There are many uses for these compact, self-contained, automatic valves. Ambient sensing valves can be used to turn on steam, air, gas or liquids compatible with Teflon and stainless steel in response to temperature change. Applications include automation of
- Valve Size: 0.5 to 0.75 inch
- Pressure Rating: 200 psi
- Number of Ports/Ways: 3
- Media Temperature: 388 F
-
Supplier: Armstrong International
Description: temperature control accuracy of ±1°F (±0.5°C) and up to 200°F (95°C) heated water at the outlet. The E40S can handle a variety of input temperatures and pressures to give a temperature rise. With sudden changes of inlet pressure and temperature to the valve,
- Valve Size: 1.5 inch
- Pressure Rating: 145 psi
- Number of Ports/Ways: 3
- Media Temperature: -13 to 257 F
-
Supplier: ThermOmegaTech®
Description: allows the temperature element to be in contact with the process to control the valve and regulate the inflow of cooling media. Input temperatures can vary widely, but the control temperature is maintained within desired limits. Benefits Prevents process overheating
- Valve Size: 0.75 inch
- Pressure Rating: 200 psi
- Number of Ports/Ways: 3
- Media Temperature: 388 F
-
Supplier: Armstrong International
Description: temperature control. With the temperature feedback signal, the actuator provides temperature control accuracy to ± 1°F (± 0.5°C) over a 32°F - 212°F (0°C - 100°C) control range, capable of blending from 0% to 100% of either inlet temperature. Even with sudden changes of
- Valve Size: 1.25 inch
- Pressure Rating: 145 psi
- Number of Ports/Ways: 3
- Media Temperature: -13 to 257 F
-
Supplier: Accuris
Description: Water supply - Valves for the control of hot water supply temperatures, Part 1: Thermostatic mixing valves - Materials design and performance requirements
-
Supplier: Armstrong International
Description: The 3-port valve utilizes a unique shear action disc technology and swirl-mix body geometry to provide high performance dynamic fluid mixing. The nature of the valve seat design minimizes disc wear, outperforming conventionally seated valves, minimizing seal replacement and
- Valve Size: 1 to 1.25 inch
- Pressure Rating: 145 psi
- Number of Ports/Ways: 3
- Media Temperature: -13 to 257 F
-
Supplier: Armstrong International
Description: Armstrong Single Temperature Hose Stations Model 1032 Armstrong Single Temperature Hose Stations offer a rugged, heavy duty, industrial grade all stainless steel option for point of use hose attachment and washdown. Armstrong Single Temperature Hose Stations are ideal for
- Valve Size: 0.75 inch
- Pressure Rating: 150 psi
- Media: Cold Water, Hot Water
- Valve Type: Mixing Valves
-
Supplier: Curtiss-Wright, Valve Group
Description: service and similar dangerous, toxic, aggressive and corrosive media (for example phosgene) Regulating valve or mixing valve for toxic, aggressive and inflammable gases and liquids, boiler and cooling water, saturated steam etc. Highly toxic, aggressive, inflammable, volatile
- Features: Control Valves, Gas, High Purity Gas, Other, Water
- Media: Hot Water
- Actuation: Pneumatic
-
Supplier: Accuris
Description: Water supply - Valves for the control of heated water supply temperatures, Part 3: Requirements for field-testing, maintenance or replacement of thermostatic mixing valves, tempering valves and end-of-line temperature control devices
-
Supplier: Radwell International
Description: VG7000 SERIES BRASS TRIM GLOBE VALVES WITH V-3801 COMPACT PNEUMATIC ACTUATORS CONTROL HOT OR CHILLED WATER OR 15 PSIG SATURATED STEAM. VALVE STEM: STAINLESS STEEL. MAXIMUM SUPPLY AIR PRESSURE: 25 PSIG (172 KPA). FLUID TEMPERATURE: 35 TO 248F (2 TO 120C).. FREE 2 YEAR
- Features: Air, Brass / Bronze, Control Valves, Stainless Steel, Steam, Steel, Water
- Valve Type: Globe Valves
- Actuation: Pneumatic
-
Supplier: OMEGA Engineering, Inc.
Description: the valve falls into the 0 to 5 psi range. The SV222 through SV225 valves are able to control hot water up to 150 psi at 99°C (210°F). The seals are made of ethylene propylene, for hot water compatibility over a wide temperature range as well as trouble-free,
- Valve Size: 0.203125 to 1 inch
- Flow (Cv): 0.76 to 11.7
- Pressure Rating: 100 to 150 psi
- Media Temperature: 210.2 F
-
Supplier: Velan, Inc.
Description: Severe service control valves for extreme temperature applications. Features and benefits SERVICE RANGE: • Temperature: -457.6 to 356°F (-272 to 180°C) DESIGN FEATURES: • Resilient stainless steel design • Temperatures down to 1.2 K (super-fluid He) • Very low "Heat
- Valve Size: 0.125 to 8 inch
- Features: ASME, Control Valves, Cryogenic Valves, Water
- Connection Description: Butt Weld
- Valve Type: Butterfly Valves
-
Supplier: Taco Comfort Solutions
Description: For more than 40 years, designers and installers have used Taco Flo-Cheks in forced hot water heating systems to prevent “gravity” circulation during periods when the boiler is hot, but the space heating zone is not wanted. This makes it possible to use the heating boiler to maintain domestic
- Features: Control Valves, Water
-
Description: Features and Benefits - Operating pressure 3500 psi (241 bar), - Media – Raw Water, Oil, Water and Soluble oil - Maximum temperature 160OF (71OC) - ASTM B-61 Bronze bodies - Hardened Stainless Steel Stem and Seats - Same check valve used in the Two Pressure Valve -
- Valve Size: 3 inch
- Pressure Rating: 3,500 psi
- Number of Ports/Ways: 2
- Media Temperature: 160 F
-
Supplier: Advantage Engineering, Inc.
Description: Water temperature control units circulate temperature stabilized water through the process for process temperature control. The temperature control range of this unit is 30°F - 250°F. A pump circulates water through the process. A heater and a cooling
- Heater Capacity: 24 kW
-
Supplier: Advantage Engineering, Inc.
Description: Water temperature control units circulate temperature stabilized water through the process for process temperature control. The temperature control range of this unit is 30°F - 250°F. A pump circulates water through the process. A heater and a cooling
- Heater Capacity: 10 kW
-
Supplier: Advantage Engineering, Inc.
Description: Water temperature control units circulate temperature stabilized water through the process for process temperature control. The temperature control range of this unit is 30°F - 250°F. A pump circulates water through the process. A heater and a cooling
- Heater Capacity: 34 kW
-
Supplier: ISC Sales, Inc.
Description: The valve is ideal for limiting the flow to a pre-determined maximum. When the pressure differential is less than the set-point, the valve opens, allowing flow to meet predetermined demand. Adjusting the pilot setting permits the maximum flow to be changed. Product Information: ISC’s
- Valve Size: 0.5 to 40 inch
- Number of Ports/Ways: 2
- Connection Description: Bolt Flange, Socket Weld / Solder, Threaded
- Features: Control Valves, ISO, Pilot Valves, Water
-
Description: Description Pneumatic boiler blowdown control valve is a kind of anti-cavitation multi-stage pressure reduction valve. The specially designed trim of the pneumatic boiler blowdown control valve enables fluid pressure reduction stage by stage, so that fluid velocity is
- Valve Type: Control Valves, Directional Valves
- Media: Steam
-
Supplier: Honeywell International, Inc.
Description: FLOATING, MODULATING TYPE 4 5/16 INCH OVERALL LENGTH 1 1/4 INCH NOMINAL SIZE 1 1/4 NOMINAL SIZE - FRACTIONAL CSA APPLICABLE STANDARD HEATING/COOLING SYSTEM, BASEBOARD RADIATOR APPLICATION WATER, GLYCOL SERVICE 32 TO 150 DEG F TEMPERATURE RATING BRONZE BODY MATERIAL MAXIMUM 300 PSI
- Valve Size: 1.25 inch
- Pressure Rating: 300 psi
- Media Temperature: 32 to 150 F
- Primary Material: Brass / Bronze
-
Supplier: KSB AG
Description: constant accuracy across the entire range of valve travel. Standard: locking device and travel stop. Maintenance-free, asbestos-free, full insulation possible. Applications Hot water heating systems up to 120 °C. Cold water for air-conditioning systems. Not suitable for fluids
- Valve Size: 0.5905515 to 13.779535 inch
- Pressure Rating: 232.06032 psi
- Media Temperature: 14 to 248 F
- Number of Ports/Ways: 2
-
Supplier: Assured Automation
Description: of trim materials to suit nearly any application. These valves provide excellent modulating control for pressure, temperature, level, and flow of a wide variety of fluids in from -20° to 800°F. GVI Valves are effective for the control of liquids, gases, and steam (including
- Valve Size: 0.5 to 4 inch
- Number of Ports/Ways: 2
- Media Temperature: -20 to 800 F
- Flow (Cv): 170
-
Supplier: Honeywell International, Inc.
Description: 2 WAY GLOBE VALVE TYPE 1/2 INCH NOMINAL SIZE ANSI 150 APPLICABLE STANDARD WATER, GLYCOL SOLUTION, STEAM APPLICATION 36 TO 248 DEG F WATER TEMPERATURE RATING RED BRASS BODY MATERIAL ACTUATOR EXCLUSIONS 1/2 INCH FNPT X 1/2 INCH FNPT END CONNECTION 3 1/4 INCH END TO END
- Valve Size: 0.5 inch
- Media Temperature: 36 to 248 F
- Primary Material: Brass / Bronze
- Valve Type: Control Valves
-
Supplier: Badger Meter
Description: with the standard valve. Designed for extreme temperature applications. Widely used in high temperature applications where steam, hot water, hot hydraulic oil or other fluids or gases must be controlled precisely. Interchangeable Trim Sets Cooling Fin Bonnet Trim
- Valve Size: 0.25 to 1 inch
- Pressure Rating: 0 to 5,000 psi
- Media Temperature: -450 to 1,200 F
- Flow (Cv): 0
-
Supplier: Badger Meter
Description: Widely used in high temperature applications where steam, hot water, hot hydraulic oil or other fluids or gases must be controlled precisely at temperatures exceeding the limits of the standard finned bonnet valve. Interchangeable Trim Sets Extended Cooling Fin
- Valve Size: 0.25 to 1 inch
- Pressure Rating: 0 to 5,000 psi
- Media Temperature: -450 to 1,200 F
- Flow (Cv): 0
-
Supplier: Watts
Description: Designed to be electrically positioned to control flow, pressure, level or temperature for water applications. By alternately energizing the (2) solenoids, the valve can be positioned to maintain a desired value. The valve is normally interfaced with SCADA systems or
- Valve Size: 4 to 16 inch
- Valve Type: Control Valves
- Primary Material: Stainless Steel
-
Supplier: Watts
Description: Designed to be electrically positioned to control flow, pressure, level or temperature for water applications. By alternately energizing the (2) solenoids, the valve can be positioned to maintain a desired value. The valve is normally interfaced with SCADA systems or
- Valve Size: 1.25 to 16 inch
- Valve Type: Control Valves
- Primary Material: Ductile Iron
Find Suppliers by Category Top
Featured Products Top
-
applications requiring highly-precise thermal control. These valves improve process efficiency, reduce system wear, maintain consistent product quality, conserve energy, and can save money. Benefits Controls cooling fluid return temperatures - ideal for glycol and water (read more)
Browse Tempering Valves and Thermally Actuated Valves Datasheets for ThermOmegaTech® -
Self-Operated Temperature Control Valve for Steam and Thermal Fluid Applications This self-operated temperature control valve offers a compact, energy (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
wax actuator, precisely blended to produce a controlled volume change and useable stroke in response to a narrow range of temperature variations. (read more)
Browse Control Valves Datasheets for ThermOmegaTech® -
From controlling jet air intakes to cooling electronics systems and managing hydraulic fluid temperature to airplane galley scald protection, ThermOmegaTech's thermostatic valves are MADE IN THE USA and trusted by NASA, Northop Grumman, Raytheon, Lockheed Martin and many premier aerospace (read more)
Browse Control Valves Datasheets for ThermOmegaTech® -
temperature, it directly drives the valve spool to regulate the flow of thermal media — keeping the controlled medium within the set temperature range. Working Principle When the controlled medium temperature rises above the set value, the temperature-sensitive liquid (read more)
Browse Pressure Relief Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
THINKTANK Electric Globe Control Valves are designed for accurate process control in critical industrial applications. Combined with intelligent electric actuators, these valves deliver reliable regulation of flow, pressure, temperature, and other process variables while supporting automated (read more)
Browse Globe Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
High-Temperature Safety Valves for Industrial Pressure Protection Industrial steam systems and high-pressure pipelines require reliable safety valves capable of operating (read more)
Browse Industrial Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
Petrochemical operations Power generation systems Industrial process automation Water treatment and utility systems Steam and thermal control applications Technical Highlights: Valve type: Three-way globe (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
. Available in multiple sizes and material options, the valves provide flexible compatibility for corrosive media, extreme temperatures, and critical process control systems. Key Features (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
to eliminate multiple seal points. • Unique, top-loaded capsule packing allows reliable switching • Tested to use with oxygen Typical Applications • Component Testing • Calibration Systems • Laboratory Pressure Control (read more)
Browse Ball Valves Datasheets for Shenzhen Jewellok Technology Co., Ltd.
Conduct Research Top
-
Spraywater Control Valves
proper steam temperature. Furthermore, efficient spray control prevents thermal damage to the steam piping, the superheater and the reheater tubes as well as downstream equipment. Operating a turbine with steam above the temperature limits accelerates metal fatigue and creep. This control is necessary
-
New ASSE 1070 Sets Safety Standard for Sink, Lavatory and Bathtub Tempering
This past February the ASSE Board approved standard 1070-2004 entitled Performance Requirements for Water. Temperature Limiting Devices. The standard was developed for thermostatic devices that "control and limit the. water temperature to fittings for fixtures such as sinks, lavatories or bathtubs
-
Interphex Stands Test of Time (and Economy)
possible before. The PHAZIR and POD product lines are broadly used in a variety of quantitative and qualitative pharmaceutical applications including raw material inspection, at-line and online process control, moisture content analysis and more. They enable the expert as well as the non-technical
-
CABINET COOLERS END COSTLY SHUTDOWNS
valve. It turns the compressed air on only as needed to minimize its use. The 95°F thermostat setting allows the enclosure temperature to stabilize well below the 104°F (40°C) limit of the electronic components inside, without going extravagantly low which would waste air. The thermostat accuracy
-
Part 2-Flow Energy Management Applications-Installation Tips & Tricks
installation question is: How much upstream and downstream straight run is required, and what happens if you use less straight run?. Because valves, elbows, control valves, and other piping components may cause flow disturbances, you want to select an installation site that will minimize possible
More Information Top
-
EXPERIMENTAL GAS COOLED REACTOR. FINAL HAZARDS SUMMARY REPORT. VOLUME I. DESCRIPTION AND HAZARDS EVALUATION (Book 1 and Book 2)
The header is divided into three branches, each having a temperature control water valve , supplying desuperheaters C-9, C-12 and C-11, respectively.
-
REVISIONS TO EXPERIMENTAL GAS COOLED REACTOR FINAL HAZARDS SUMMARY REPORT, OCTOBER 10, 1962. VOLUME I. DESCRIPTION AND HAZARDS EVALUATION
The header is divided into three branches, each having a temperature control water valve , supplying desuperheaters C-9, C-12 and C-ll, respectively.
-
States > Indiana > State > Regulations > Title 410 - Indiana State Department of Health > [410 IAC 6] 6 - Sanitary Engineering
Bathing facilities shall have an approved properly operating, approved automatic hot water temperature control valve .
-
A Study of US Nuclear Power Boiling Water Reactor,
Class IV, Operating Performance, 1992 -1997
WATER TEMPERATURE CONTROL VALVE PROBLEM .
-
Ground-Source Integrated Heat Pump for Near-Zero Energy Houses: Technology Status Report
Other advantages from eliminating desuperheating operation, as discussed earlier in the report, include switching from a two-speed to a single-speed water pump, elimination of a water temperature control valve , and overall simplification of the IHP control scheme.
-
Air-Source Integrated Heat Pump for Near-Zero Energy Houses: Technology Status Report
Other advantages from eliminating desuperheating operation include switching from a multiple-speed to a single-speed water pump, elimination of a water temperature control valve , and overall simplification of the IHP control scheme .
-
States > Indiana > State > Register > 2002 > [2002 IN Register 801] 08/01/2002
Bathingfacilitiesshallhavean approved properly operating, approved automatic hot water temperature control valve .
-
CR4 - Thread: Materials with significantly different coefficients of expansion.
I have been trying to build a simple water temperature control valve , it needs to be simple and inexpensive, control accuracy is not critical, Delta P will be small, and flow rates small, operating fluid is domestic hot water.
-
THE OAK RIDGE RESEARCH REACTOR: A FUNCTIONAL DESCRIPTION.
SECONDARY TEMPERATURE CONTROL VALVE Water bypass around cooling tower PNEUMATIC ANALOG SETPOINT COMPUTER .
Indicates content that may require registration and/or purchase.