-
Supplier: Mecmesin Corporation
Description: Build Program Create your test procedure step by step Totally open and free access to create test routines to exact specifications with no restrictions as in other material testing software Alternatively, choose a pre-programmed test stored in the library and tailor it to
- Features: Automatic Test Reporting, Data Acquisition Capability, Program Custom Tests
- Applications: Mechanical Test
- Computer Platform: PC
-
Supplier: AMETEK Brookfield
Description: Wingather SQ is the perfect software for gathering data, plotting and storing permanent test records when used with the DV1 Viscometer. When used with the DV1 Viscometer, Wingather SQ software provides an easy way to gather data and plot graphs while creating
-
Supplier: United Testing Systems, Inc.
Description: Customization And Control. After selecting a test method and entering information concerning the test sample, measurements of individual specimens to be tested are entered. “Batch Mode” reduces data entry when specimens have identical dimensions. Point and Click to start
- Features: Data Acquisition Capability
- Applications: Material Test
- Computer Platform: PC
-
-
Supplier: Allied Electronics, Inc.
Description: Web interface for point and click monitor and control USB flash drive support to copy/log data in standalone applications Includes BenchLink Data Logger Software to configure and control tests, display results and collect data for further analysis
-
Supplier: OMEGA Engineering, Inc.
Description: • High Accuracy Data Acquisition for Windows-Based Computers • 16 Single-Ended/8 Differential 14 Bit Analog Inputs, 8 Analog Outputs and 8 Digital I/O • Controller Card Includes 10 Counter/Timer Channels • Direct Connect to RTD, Thermocouple, Voltage, Thermistor, Bridge and Strain Gage
- Analog Input Channels: 16 #
- Digital I/O Channels: 8 #
- Sampling Frequency: 166 kHz
- Resolution: 14 bits
-
Supplier: Tinius Olsen, Inc.
Description: Computer assisted data acquisition and machine control system, which can be supplied with most Tinius Olsen testing equipment. The Horizon software package allows data to be collected, analyzed, graphed (where appropriate), and stored. If the testing machine allows, it
- Features: Data Acquisition Capability
- Applications: Environmental Test, Material Test, Mechanical Test
-
Supplier: CAS DataLoggers
Description: The ADwin-Light-16 Real-Time Data Acquisition System is an intelligent real-time data acquisition and control system with analog and digital inputs and outputs, counters and a microprocessor with local memory. They are ideal, low-priced solutions for fast data
- Analog Input Channels: 8 #
- Digital I/O Channels: 12 #
- Sampling Frequency: 100 kHz
- Resolution: 16 bits
-
Supplier: OMEGA Engineering, Inc.
Description: The OMB-DAQBOARD-2000 Series sets the price/performance benchmark for high-speed, multi-function plug-and-play data acquisition for PCI bus computers. The hardware design offers all of the features normally found on significantly more expensive boards, including 16-bit, 200 kHz A/D,
- Analog Input Channels: 16 #
- Digital I/O Channels: 40 #
- Resolution: 16 bits
- Accuracy: 0.028 % FS
-
Supplier: Mecmesin Corporation
Description: Build Program Create your test procedure step by step Totally open and free access to create test routines to exact specifications with no restrictions as in other material testing software Alternatively, choose a pre-programmed test stored in the library and tailor it to
- Features: Automatic Test Reporting, Data Acquisition Capability, Program Custom Tests
- Applications: Mechanical Test
- Computer Platform: PC
-
Data Acquisition Systems and Instruments - Modular Real-Time Data Acquisition System -- ADwin-PRO-IISupplier: CAS DataLoggers
Description: Flexible and Expandable The ADwin-PRO-II Modular Real-Time Data Acquisition System is the successor of ADwin- Pro product family. The new T12 processor provides much faster operation and transmits data 10 times faster with the new Pro II bus. The PRO-II backplane support both
- Analog Input Channels: 32 #
- Digital I/O Channels: 32 #
- Resolution: 18 bits
- RAM / On-board Memory: 256 MB
-
Supplier: AMETEK Sensors, Test & Calibration
Description: FastCalXP software* (version 2.1d) allows you to do a 10 point up and down calibration in less than 3 minutes including printing out a calibration certificate. FastCalXP frees you from manually recording and interpolating gauge readings, which helps reduce data errors.
- Applications: Calibration
- Features: Data Acquisition Capability
- Computer Platform: PC
-
Supplier: AMETEK Brookfield
Description: storing of test data. Built-in math models help to quickly and easily analyze material flow behavior. FEATURES & BENEFITS Test Wizard allows for easy, automated data collection to eliminate operator error BEAVIS commands — including Conditional Loop, Reporting Options,
-
Supplier: Allied Electronics, Inc.
Description: Data Acquisition⁄Switch Unit, 3 Slot, 250 Channel, 12 W Power Rating Go ahead and compare the Agilent Technologies 34970A Data Acquisition/Switch Unit with other data acquisition systems currently available. You'll find it hard to come up with a system that
-
Supplier: ABB Measurement & Analytics
Description: multi-block plants with numerous measuring points. CEM-DAS has proven its robustness in a German TÜV test which requires 99 % uptime. Field data from gas analyzers, dust monitors, etc. can be acquired via conventional I/O’s or Modbus TCP/IP. These data are processed in
- Licensing: Perpetual
- Use: Professional
- Operating System: Windows
-
Supplier: HORIBA Instruments, Inc.
Description: It allows you to centrally manage your results, projects, test stands and libraries; move test specimens and instrumentation within a test shop with no reconfiguration and structure your project in the way you want and with the scope of testing that is best for you.
- Applications: Automotive Electronic Test
- Features: Data Acquisition Capability, Program Custom Tests, Third Party Software Integration
- Computer Platform: PC
-
Supplier: HORIBA Instruments, Inc.
Description: minimize repeat data entry, define data logger as well as limits and edit them while the test is running. Monitoring of the vehicle state and the test cell environment allows for a fully automated test execution for endurance tests without human presence. In
- Applications: Automotive Electronic Test
- Features: Data Acquisition Capability, Program Custom Tests
- Computer Platform: PC
-
Supplier: SMC International
Description: The EUROFAULT software is designed to capture any fault register in COMTRADE format and when connected to the TRES system, can be downloaded and reproduced exactly. The software is easy to use and is Windows based, having all the advantages in terms of files handling, data base,
- Features: Data Acquisition Capability
- Applications: Fault Isolation
- Computer Platform: PC
-
Supplier: Vibration Specialty Corporation
Description: WIN98/NT/2000/XP Control - via pen, mouse and/or keyboard. Major Features: • Data organized by Companies and Sites (i.e. Plants) (limited only by platform resources) • Sites can contain thousands of Machines. • Machines can have any number of test points, define
-
Supplier: SMC International
Description: described and catalogued in a database along with the various tests assigned and the results obtained throughout the relay’s lifecycle. Reporting can be made fully automatic, and test data can be exported to other information systems. The innovative paradigm in ROOTS allows the
- Features: Data Acquisition Capability, Other, Program Custom Tests
- Computer Platform: PC
-
Supplier: ASTM International
Description: 1.1 This guide is intended to provide general guidance in applying hardware and software to digitally acquire wear and friction data in laboratory test systems. It points out important considerations in such data acquisition. It does not make specific
-
Supplier: Vibration Specialty Corporation
Description: SV3X Data Collector At every step of the way, the SV3X� makes it easy for you. The data you collect are complete, accurate and consistent. With up to 4-channel simultaneous data acquisition you can capture data from a triaxial accelerometer or from two to four
- Features: Application Software Included, Data Acquisition Instrument / System, Stand Alone
- Differential Channels: Differential Channels
- Network Options: Ethernet
- User Interface: Front Panel and Display
-
Supplier: ASTM International
Description: 1.1 This guide covers the providing of general guidance in applying hardware and software to digitally acquire wear and friction data in laboratory test systems. It points out important considerations in such data acquisition. It does not make specific
-
Supplier: ValueTronics International, Inc.
Description: The 2700 is a Data Logger from Keithley. Data loggers, or data recorders, collect information over time for a variety of purposes. A data logger uses internal memory and sensors to gather and document information on a 24-hour basis. Receive an accurate and comprehensive
- Data Acquisition: Datalogger / Recorder
-
Supplier: AMETEK Programmable Power
Description: test • Rocket and satellite structural test • Wind tunnel flight load test • General purpose bridge measurements • Load frame materials testing Scalable for High-Speed Synchronized Data Acquisition In addition to its core set of features, the EX1403A integrates
- Analog Input Channels: 16 #
- Features: DC Voltage Input, Data Acquisition Instrument / System, RTD Input, Strain Gauge / Bridge Input
- Network Options: Ethernet
-
Supplier: MAYA Heat Transfer Technologies Limited
Description: I-deas Test features three core modules. These modules lay the foundation for all the I-deas Test measurement data aquisition, test data analysis and test-CAE integration functionality. These core modules include: Base Test, Test Geometry, Time
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: ability to transfer data directly to a computer. This air data logger forms a part of a professional's basic equipment to regulate and test ventilation systems. It data logger is also used in research and development projects within institutions. Its fine 8mm point
- Operating Temperature: 32 to 104 F
- Data Acquisition: Datalogger / Recorder
- User Interface: Front Panel and Display
- Application: General Lab and Industrial
-
Supplier: RedViking Group, LLC
Description: aircraft performance by giving a superior balance to nominal design. Paired with Vsync™, our dynamic blade balance systems provide advanced data acquisition and analysis. Flexible Testing As specialists in flexible systems, we’ve developed an extensive range of rotary balancing
- Display / User Interface: Application Software, Computer Interface
- Mechanical Test: Fatigue / Cyclic
-
Supplier: Haida International Equipment Co., Ltd.
Description: In order to improve software and data security, the software can set different passwords to protect data. The results reproduce features: the coexistence of trial operation is complete, after-hours, according to user needs at any time in the future to open and re-analysis
- Force / Load Capacity: 1,348.8 to 67,440 lbs
- Stroke / Travel: 9.842525 inch
- Display / User Interface: Application Software, Computer Interface
- Mechanical Test: Compressive, Flexure / Bending, Shear / Torsion, Universal
-
Supplier: Spectral Dynamics, Inc.
Description: data from your instrument, perform detailed analysis, view results in a variety of formats, and produce high-quality reports. Test Setup and Data Analysis Quickly Set Up Standard or Custom Test Configurations STAR Acoustics organizes data by project: All
-
Supplier: SMC International
Description: your PTE-100-C Plus or Pro to the PC for Closed Case Calibration, data acquisition and software-assisted overcurrent testing and reporting. CHARACTERISTICS 0 to 250 A variac-regulated, digitally controlled AC current output. 0 to 140 VAC electronic voltage channel. Voltage phase
- Testing Voltage Range: 0.01 to 199.9 volts
- Testing Current Range: 0.007 to 299.9 amps
- Number of outputs: 6
- Test Variable: AC, DC
-
Supplier: OROS
Description: frequency response function determination High frequency resolution: continuous sweep up to 80,000 points Pure tone excitation Frequency range from 0.01 Hz to 40 kHz, in 1 to 8 independent spans Automatic control of the generator output level to get constant level either at input or output
-
Supplier: Cole-Parmer
Description: visual alarm based on high and low set points, as well as time duration, for each parameter • Add the RFC1000 wireless RF reciever to send real-time measurements to your PC • Download the free software to view and analyze measurements, and send e-mail or text messages when alarm
- Data Acquisition: Datalogger / Recorder
-
Description: interpreting modules to convert raw I/O data into usable information. Flow chart based interface to create test sequences. Centrally managed version control and release features. High-speed real time data acquisition and storage capacity. Real time graphical interface to
-
Supplier: Critical Link, LLC
Description: MityDSP-L138F also conveniently offers applications such as industrial embedded instrumentation. Applications Embedded Instrumentation Industrial Automation Industrial Instrumentation Medical Instrumentation Embedded Control Processing Network Enabled Data Acquisition Test and
- Operating Temperature: -40 to 185 F
- Memory Type: DDR2
- Ports / Buses: I2C, SATA, SPI, USB
- Features: Other
-
Supplier: Spectral Dynamics, Inc.
Description: Optimized for multi-tasking, and founded on industry connectivity and data interchange protocols, the CATS make your entire test and validation process more timely and efficient. Versatile Test Capabilities The Computer-Aided Test Suite™ vibration control and analysis
- Analog Input Channels: 32 #
- Digital I/O Channels: 52 #
- Sampling Frequency: 102.4 kHz
- Resolution: 24 bits
Find Suppliers by Category Top
Featured Products Top
-
The MESUR® software series expands the functionality of Mark-10 force and torque gauges, indicators, testers, and test stands. MESUR® Lite is a basic data acquisition program included free with all Mark-10 products, while MESUR®gauge is a more advanced software (read more)
Browse Force and Load Sensors Datasheets for Mark-10 Corporation -
ibaPDA: The scalable core software in measuring value acquisition ibaPDA (Process Data Acquisition) provides the basis for the unification of high-speed process data across complex and distributed automation systems and is the core product of the iba system. ibaPDA is an (read more)
Browse Data Acquisition Software Datasheets for iba America LLC -
Compliance for use in Hazardous Locations. The equipment includes 31 MAQ®20 modules and four system backbones. Since its introduction, the MAQ®20 Industrial Data Acquisition and Control System has proven itself to be an outstanding system for test and measurement (read more)
Browse Data Acquisition Systems and Instruments Datasheets for Dataforth Corporation -
drawings the measuring points are entered automatically, reducing programming times and ensuring a perfect display during the measurement. The Glass AddON adds to the Marposs Quick SPC measuring software all the functions (read more)
Browse Test, Inspection, and Measurement Software Datasheets for Marposs Corp -
scan data processing software that creates a simple, easy-to-use bridge between the 3D scan acquisition and the CAD or rapid prototyping (3D printing) software. Now available in two versions, both the standard Scan-to-CAD module and the new Scan-to-CAD Pro module come ready with advanced algorithms (read more)
Browse Scanning Software Datasheets for FARO CREAFORM -
interface: Includes a new visualization tool that allows users to validate that their data acquisition is ready for inspection before proceeding, saving time by removing unnecessary steps. Value for money: It offers a cost-effective alternative to expensive and time-consuming CMM (read more)
Browse Scanning Software Datasheets for FARO CREAFORM -
TrueTest™ Software family, the VIP™ (Vision Inspection Pack) software license supplements the standard photometric analysis capabilities of TrueTest Software adding registration functionality for unique (read more)
Browse Test, Inspection, and Measurement Software Datasheets for Radiant Vision Systems -
. We use a custom high-speed data acquisition system to control several of our tests. The system consists of 16 channels of analog to digital recording capable of sampling rates of 100,000 points per second. The data acquisition system uses a UNIX based operating system with custom test and analysis (read more)
Browse Material Testing Services Datasheets for E-Labs, Inc. -
diagnosis of the most difficult machinery measurements with its onboard data-logging, graphing and statistical analysis, the user can examine the results of their testing on site and determine if additional data is required. Data can be downloaded to the optional software to further analyze and (read more)
Browse Tachometers Datasheets for HydraCheck Inc. -
– Set a material and laser reference point and display deviations from the reference point in parts per million (microns per meter or millionths per inch). Customizable sensor names – change the sensor names that are displayed in the software and in the charts by modifying the (read more)
Browse Data Loggers and Data Recorders Datasheets for Pratt & Whitney Measurement Systems, Inc.
More Information Top
-
Multiple breath washout with a sidestream ultrasonic flow sensor and mass spectrometry: A comparative study
For the MS system, custom written software based on a commercially available data acquisition software pack ( Test Point , Capital Equipment Corp., Billerica, MA) was used as described previously.13 .
-
Investigation of the gas sensing properties of Au/MnO x : response to CO exposure and comparison to Pt/SnO 2
Computer data acquisition (Keithley Test - Point software ) was used to provide accurate records of conductivity vs. time.
-
Bifurcations in the Mean Angle of a Horizontally Shaken Pendulum: Analysis and Experiment
Both the LVDT and potentiometer signals were sampled with 12-bit precision at 1000 Hz by a Keithley Metrabyte DAS-1602 data acquisition board controlled by Test Point software .
-
Is the efficiency of mammalian (mouse) skeletal muscle temperature dependent?
protocols were controlled and data acquired using software developed using Test Point (Capital Equipment Corporation, MA, USA) and a multifunction board (1802AO, Keithley Instruments, Cleveland, OH, USA).
-
Cold induced vasodilatation and cardiovascular responses in humans during cold water immersion of various upper limb areas
They were continuously displayed and stored using software tools for data acquisition ( TEST POINT , Keithley Instruments, Palaiseau, France).
-
Built-in diagnostics for advanced power management
This process is necessary because sometimes the software code nomenclature used to acquire test point data is different from that derived from the CAD design which is captured and stored in the DKB.
-
Development of the plasma thruster particle-in-cell simulator to complement empirical studies of a low-power cusped-field thruster
Chamber pressure was recorded by hand until hour 60 of testing , at which point modifications to data acquisition software enabled automated recordings.
-
Journal of Propulsion and Power > Erosion Measurements in a Low-Power Cusped-Field Plasma Thruster
Chamber pressure was recorded by hand until hour 60 of testing , at which point modifications to data acquisition software enabled automated recordings.
-
Quality and Safety Characteristics of Infrared Dried Onion Products
The thermocouples and balance inputs were processed by a connecting personal computer with data acquisition and control software and hardware ( Test Point ).
-
Advances in Design Technology
Lab is applied as an data acquisition and processing software . before test , measuring points (reference points and response points) needs to be input into software, Fig.8 shows layout of measuring points.
Indicates content that may require registration and/or purchase.