-
Description: Designed and developed for continuous temperature measurement inside high temperature furnaces in refining, metals and glass production, the FurnaceSpection imager provides users a critical tool for improving process and reducing waste. FurnaceSpection™ helps operators monitor and control
- Measurement Range: 600 to 1,800 C
- Maximum Frame Rate: 60 frames per second
- Horizontal: 640 lines
- Vertical: 480 lines
-
Supplier: Inductotherm Group
Description: productivity with minimum product handling. Also serves as a preheating station to reduce the cycle time in brazing furnace. Extensive process experience. PLC and PC SCADA providing completely automated control of the brazing furnace and data recording Complete furnace system
- Process Temperature: 249 C
- Features: Industrial
- Atmosphere: Vacuum
-
Supplier: International Thermal Systems LLC.
Description: Providing a distinct competitive advantage, International Thermal Systems offers a number of patent protected heat processing solutions. Our Technical Service Department provides international support for ALL makes and models of thermal processing equipment. The Stress Relief
- Process Temperature: 982.2222222222222 C
- Atmosphere: Air / Oxidizing, Inert
- Heat Source: Combustion, Electric / Resistance, Natural Gas, Oil, Other Fuel, Propane
- Features: Other
-
-
Supplier: Inductotherm Group
Description: CVD / CVI. Consarc offers offer top or bottom loading induction heating furnaces Vacuum induction heating furnaces utilise a static cylindrical induction coil with graphite susceptor and carbon based insulation. Features Vacuum induction heating furnaces utilize a static
- Process Temperature: 1,400 to 2,500 C
- Height: 1,500 to 2,000.0000000000002 mm
- Width / Tube O.D.: 1,220.0000000000002 to 2,500.0000000000005 mm
- Application: Heat Treating
-
Supplier: Harper International Corporation
Description: Harper is the most trusted partner in thermal processing technologies for the Carbon Fiber industry. Our value proposition in unequaled – with decades of industry experience and installations worldwide from small scientific research lines to full scale Carbon Fiber production lines, our
- Atmosphere: Air / Oxidizing
-
Supplier: Palomar Technologies, Inc
Description: Overview The SST 3150 is a high vacuum furnace that provides advanced packaging capabilities in vacuum levels as low as 10-7 Torr, and temperatures up to 500°C (1000°C optional). The clean-room compatible system may also be configured to allow for in situ separation of lid and package, getter
- Type: Factory / Free Standing
- Vacuum / Pressure Range: High Vacuum (< 10-3, >10-8 torr)
- Features: Integral Process Controller, MEMS, Other
-
Supplier: Reznor
Description: Reznor® Venturion® EEDU series 80% thermal efficient indoor duct furnaces were developed to provide an annual fuel use improvement of up to 25% when compared with gravity-vented duct furnaces. The use of a factory-installed power venter, with metered combustion air, limits
- AC Voltage Required: 115 to 230 volts
- kWatts: 29 kW
- Height: 35 inch
- Width: 15 inch
-
Supplier: Plansee SE
Description: the field of coating systems, annealing furnaces or sintering furnaces: We are experts in all high-temperature processes. Taking account of the atmosphere, cycle times and temperatures, we will work together with you to fine-tune the very best solution for your furnace. Every
- Process Temperature: 1,000 to 2,800 C
- Atmosphere: Air / Oxidizing, Inert, Vacuum
- Application: Annealing, Brazing / Soldering, Firing / Sintering, Heat Treating
- Features: Industrial
-
Supplier: Inductotherm Group
Description: Boost Heating Systems are perfectly adapted for rapid changes of steel temperature during the thermal cycling in annealing furnaces. Induction heating equipment can also be used for preheating the strip furnace entry by effectively “boosting” the capacity of the line. Boost
- Heating Capacity: 7,000 kW
- Output Power: 7,000 kW
- Features: Annealing / Heat Treating
- Heater Type: Induction Heater
-
Description: plus thermal stability superior to that of alloy B-2. This alloy has also great resistance to knife-line and heat-affected zone attack. The improved thermal stability of B-3 alloy minimizes the problems associated with fabrication of B-2 alloy components. This is due to the reduced
- UNS Number: 10,675
- Tensile Strength (UTS, Break): 125,000 psi
- Yield Strength (YS): 60,000 psi
- Elongation: 50 %
-
Supplier: Linseis Inc.
Description: dimension that occur as functions of both time and temperature during defined thermal cycles. The resulting data are converted to discrete values of strain for specific values of time and temperature during the thermal cycle. Strain as a function of time or temperature, or both, can
- Temperature Range: -150 to 2,000 C
- Accuracy: 2 (%)
- User Interface: Analog Front Panel
- Display: Analog Meter, Video Display
-
Supplier: Shimadzu Scientific Instruments, Inc.
Description: exchange during sequential analysis without moisture condensation. For consecutive and cycled sub-ambient measurements, DSC-60 Plus models with auto-cooling systems are available. PC Controlled TA-60WS Thermal Analysis Workstation The TA-60WS thermal analysis workstation is the
- Temperature Range: -140 to 600 C
- Remote Interface: Application Software Included, Computer Interface, Serial Interface
- Features: Cooling Available, Programmable Heating Rate, Temperature Control
- Calorimeter Type: Differential Scanning Calorimeter (DSC)
-
Supplier: Shimadzu Scientific Instruments, Inc.
Description: exchange during sequential analysis without moisture condensation. For consecutive and cycled sub-ambient measurements, DSC-60 Plus models with auto-cooling systems are available. PC Controlled TA-60WS Thermal Analysis Workstation The TA-60WS thermal analysis workstation is the
- Temperature Range: -140 to 600 C
- Remote Interface: Application Software Included, Computer Interface, Serial Interface
- Features: Cooling Available, Programmable Heating Rate, Temperature Control
- Calorimeter Type: Differential Scanning Calorimeter (DSC)
-
Supplier: Henkel Corporation - Industrial
Description: LOCTITE 596, Silicone, Gasketing & sealing LOCTITE® 596 cures on exposure to moisture in the air to form a tough, flexible, waterproof, oil-resistant silicone rubber bond. This product resists aging, weathering and thermal cycling without hardening, shrinking or cracking. This product is also
- Viscosity: 73,500 cP
- Cure / Technology: Room Temp. Cure / Vulcanizing, Single Component System
- Chemical System: Silicone
-
Description: Strip, Coil, Foil, Wire, AMS 5592, AMS 5716, ASTM B 511, ASTM B 512, ASTM B 535, ASTM B 536, ASTM B 546, ASTM B 710, ASTM B 739 APPLICATIONS This alloy was designed for applications in high temperature industrial environments where good resistance to the combined effects of carburization and
- Tensile Strength (UTS, Break): 85,000 psi
- Yield Strength (YS): 42,000 psi
- Elongation: 45 %
- UNS Number: 8,330
-
Supplier: Thermal Ceramics
Description: product or system best suited for your application needs. Ask our design engineers for ways to increase the thermal efficiencies, heat storage, melt consistency, and integrity of your systems. Min-K® For over 40 years, the Min-K line of products from Thermal Ceramics has met the high
- Features: Specialty / Other
-
Supplier: Nanmac Corporation
Description: Often times a molybdenum sheathed thermocouple is used in a furnace with graphite liners or heating elements. At temperatures above 1,600 degrees Celsius, any graphite present emits dust molecules which attack the sheath and rapidly carburizes the sheath. This causes the sheath to become
- Diameter or Width Range: 0.15 to 0.284 inch
- Base, Noble and Refractory Metal Type: B, C, R, S
- Features: Thermocouple
-
Supplier: International Thermal Systems LLC.
Description: ensure on time delivery and field start up. 24/7 factory direct technical service and spare parts group. Available Options Inert atmosphere ovens and furnaces. Can construction oven and furnace bodies. Exhaust air to air heat recovery systems. Thermal and regenerative oxidizers.
- Temperature Range: 950 F
- Atmosphere: Air / Oxidizing, Inert
- Application: Annealing
- Heat Source: Combustion, Electric / Resistance, Natural Gas, Oil, Propane, Steam
-
Description: – Strong resistance to high temperatures and thermal cycling – High insulation properties – Long-term reliability – Highly customizable Typical Application – Vacuum furnaces and high-temperature vacuum heating systems – Vacuum coating and plasma equipment – Semiconductor and research
- Features: Alumina / Aluminum Oxide, Other, Specialty Ceramic
- Shape / Form: Fabricated / Custom Shape
-
Supplier: Haida International Equipment Co., Ltd.
Description: (four-pass valve, six-pass valve, ten-pass valve and liquid injection valve optional); Automatic control, sequence operation; 7. Precision temperature control of the heating furnace Furnace internal control accuracy less than 0.01°c The temperature difference between the internal
- Oven Temperature Range: 41 to 842 F
- Detector: Electron Capture Detector, Flame Ionization Detector, Flame Photometric Detector, Nitrogen Phosphorous Detector, Thermal Conductivity Detector
- Instrument Type: Fixtured or Permanent
- Pump Flow Control: Flow Control
-
Supplier: International Thermal Systems LLC.
Description: delivery and field start up. 24/7 factory direct technical service and spare parts group. Available Options Inert atmosphere ovens and furnaces. Can construction oven and furnace bodies. Exhaust air to air heat recovery systems. Thermal and regenerative oxidizers. Industrial
- Temperature Range: 700 F
- Atmosphere: Air / Oxidizing, Inert
- Application: Baking
- Heat Source: Combustion, Electric / Resistance, Natural Gas, Oil, Propane, Steam
-
Supplier: Micromeritics
Description: reduce the likelihood of filament oxidation. Clamshell furnace can heat the quartz sample reactor to 1100 °C. Any number of ramp rates and sequences facilitate customized experiments. The KwikCool feature cools the furnace temperature rapidly down to near ambient, reducing analysis
- Properties Analyzed: Adsorption / Desorption (Chemisorption/ Physisorption), Surface Area - Total
- Display & Special Features: Analog Meter
- Test Media: Chemicals, Metals
- Mounting / Loading Options: Laboratory / Batch
-
Supplier: Harper International Corporation
Description: Harper is the most trusted partner in thermal processing technologies for the Carbon Fiber industry. Our value proposition in unequaled – with decades of industry experience and installations worldwide from small scientific research lines to full scale Carbon Fiber production lines, our
- Atmosphere: Air / Oxidizing
-
Supplier: Morgan Advanced Materials
Description: Our vacuum formed products feature excellent hardness properties, excellent themal shock resistance, molten iron and steel resistance and they are very easy to machine allow for the manufacture of ‘tailor made’ shapes. They also feature low thermal conductivity, good erosion resistance and
- Material: Ceramic
-
Supplier: Cincinnati Sub-Zero Products
Description: minimized. To achieve this, the concentration of volatile organic compounds (VOC) must be minimized by increasing the fresh air supply, and by designing the oven so that it does not have any thermal bridges. The oven has a slight internal under pressure and is optimally sealed in order to
- Application: Curing
- External: Vertical Load (Bell Lift)
Find Suppliers by Category Top
Featured Products Top
-
With the development of technology, more and more companies need high temperature electrical furnaces with shorter production cycles and faster heating and cooling speeds. These oxide (read more)
Browse Industrial Ceramic Materials Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
results in shorter cycle times and higher overall yields. 4.Rapid material change; Conductive boron nitride crucibles facilitate rapid material changes, minimize furnace chamber downtime, and improve process efficiency. 5.enhanced thermal stability; These crucibles have higher thermal (read more)
Browse Industrial Ceramic Materials Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
high-temperature stability and mechanical reliability under thermal cycling. Standard and custom geometries include plates, rings, pins, tubes, and complex near-net shapes. Material Specifications - Flexural strength (room temperature): >= 800 MPa - Flexural (read more)
Browse Silicon Nitride and Silicon Nitride Ceramics Datasheets for Fountyl Technologies Pte. Ltd. -
Omron HVAC & Appliance Solutions: Enhancing Safety, Efficiency, and Reliability Modern HVAC systems and appliances face demanding requirements: heavy duty switching under frequent on/off cycles; high ambient temperatures inside enclosures; strict safety, insulation (read more)
Browse Electromechanical Relays Datasheets for Heilind Electronics, Inc. -
-resistant capabilities. They can eliminate smoke emission when furnaces are closed and provide long-lasting performance through multiple use cycles. Thicker silicone-coated ropes, such as square-braided components, are broadly used as sealants for electrolysis cells in primary aluminum (read more)
Browse Cordage, Rope, and Webbing Datasheets for Mid-Mountain Materials, Inc. -
insulation materials are exposed to sustained high temperatures, rapid thermal cycling, abrasive contact, and corrosive atmospheres, often simultaneously. These conditions place extraordinary demands on thermal (read more)
Browse Fabric and Fiber Insulation Datasheets for Mid-Mountain Materials, Inc. -
oxidation resistance against acids, alkalis, and aggressive gases. Low thermal expansion coefficient of approximately 4.0 × 10?? per Kelvin, maintaining dimensional stability during thermal cycling (read more)
Browse Industrial Ceramic Materials Datasheets for Shenzhen Great Precision Ceramic CO., LTD.
More Information Top
-
Bent polydimethylsiloxane–polycarbonate hybrid microdevice for on-chip flow-through polymerase chain reaction employing a single heater
A Bio-Rad (www.bio-rad. com) C1000 thermal cycler was used for PCR, and a Gel Doc EZ system (Bio-Rad) was used to detect the target bands. A muffle furnace (DF-2) (Dae Heung Science) was used to bend the PC sheet.
-
DESIGN OF A NEW CREEP‐THERMAL CYCLER FOR HIGH‐TEMPERATURE METAL MATRIX COMPOSITES
In this study we have designed and built a new creep- thermal cycler system different from those mentioned previously. In this system traveling constant temperature furnaces and forced air are used to thermal cycle a tensile …
-
Other Lab Supplies Manufacturers, Other Lab Supplies Product Catalogs Directory
Besides, we also provide you with related products such as lab glassware, labware, organic chemistry, electrophoresis, rotary evaporator, laboratory furniture, scientific glassware, lab supplies and thermal cycler for your choice. Lab Furnace .
-
LabX.com New and Used Laboratory Equipment and Scientific Instruments
Phoenix⢠Microwave Muffle Furnace • PCR/ Thermal Cycler (14 .
-
Technology Assessment Report: Duty Cycling Controllers Revisited
Furnaces appear to be more sensitive to cycling rate than boilers; the large thermal mass of boilers tends to reduce the impact of cycling. When considering the application of duty cyclers to boilers several facts about boiler systems design and operation …
-
Evaluation of salinity tolerance and analysis of allelic function of HvHKT1 and HvHKT2 in Tibetan wild barley
… mill and approximately 0.1 g of sample was ashed in a muffle furnace , and dissolved with … All amplifica- tions were performed on a DNA Engine Dyad thermal cycler (Bio-Rad, Inc.) under the following conditions: 5 min at 94°C, followed by Touch-down PCR steps, 30 s at 94°C, 30 s at 60°C, decreased 0.2°C every cycle …
-
Intimately linked or hardly speaking? The relationship between genotype and environmental gradients in a Louisiana Iris hybrid population
… percentage organic matter, measured as mass loss following 20 h in a muffle furnace (Isotemp 550) at … Amplification was performed in an M. J. Research thermal cycler programmed for 45 cycles of 1 min at 92 °C, 1 min at 35 °C and 2 min at 72 °C.
-
Lack of association of δ-aminolevulinic acid dehydratase genotype with cytogenetic damage in lead workers
BLL was measured by graphite furnace atomic absorption spectrophotometry (GFAAS) (Perkin Elmer 5100 AAS), and ZPP was … Reactions were heated for 30 s at 94°C, 10 s at 55°C, and 30 s at 71°C for 35 cycles in a thermal cycler .
-
LabX.com New and Used Laboratory Equipment and Scientific Instruments
NEW AA500FG - Flame and Graphite Furnace Atomic Ab MJ Research PTC-200 Peltier Thermal Cycler (MJR PT .
-
Chronic N ‐amended soils exhibit an altered bacterial community structure in H arvard F orest, MA , USA
… deter- mined using loss-on-ignition (LOI) for 12 h at 550 °C with a muffle furnace . The reactions were performed in a PTC-100® Programmable Thermal Cycler (MJ Research, Inc., Waltham, MA) with the following conditions: an initial denaturation at 95 °C for five min, followed by 20 cycles of denaturation at 95 °C for 30 s, annealing …
Indicates content that may require registration and/or purchase.