-
Supplier: Win Source Electronics
Description: Manufacturer: Others Technical Support: Please contact us for details. Family Name: JT Introduction Date: February 20, 1998 ECCN: EAR99 Estimated EOL Date: 2025 Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
- Sensor Type: Temperature Sensor
-
Supplier: Win Source Electronics
Description: Manufacturer: Amphenol Advanced Sensors Win Source Part Number: 792842-YQR100R100 Series: YQ Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 60°C Package: Bead with Terminal Resistance in Ohms @ 25°C: 100 Resistance Tolerance: ±25% Family Name: YQR100R
- Operating Temperature: 0 to 60 C
- Features: Bulk Pack, Other
- Sensor Type: Temperature Sensor
-
Supplier: Win Source Electronics
Description: Manufacturer: Vishay Win Source Part Number: 929441-NTCLG100E2203JB Operating Temperature Range: -40°C ~ 200°C Features: NTC Thermistor 20k DO-204AH, DO-35, Axial Package: DO-204AH, DO-35, Axial Package: Bulk Mounting: Through Hole Categories: Sensors ECCN: EAR99 Popularity:
- Operating Temperature: -40 to 200 C
- Sensor Type: Temperature Sensor
-
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1003106-MA100GG103AN Category: Sensors, Transducers>Temperature Sensors - NTC Thermistors Series: MA100 Package: Bulk Standard Package: 1,000 Resistance in Ohms @ 25°C: 10k Resistance Tolerance: ±0.05°C B25/85: 3969K Length - Lead Wire: 24.00"
- Operating Temperature: 0 to 50 C
- Features: Other
- Sensor Type: Temperature Sensor
-
Supplier: Heilind Electronics, Inc.
Description: Sensors Temperature/Thermistor
-
Supplier: VAST STOCK CO., LIMITED
Description: Industrial Temperature Sensors THERMISTOR SENSOR
-
Supplier: Newark, An Avnet Company
Description: THERMISTOR SENSOR, FLAG MOUNT, 3K; Sensing Temperature Min:-; Sensing Temperature Max:100°C; Resistance:3kohm; Product Range:ON-930 Series RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: THERMISTOR SENSOR, FLAG MOUNT, 10K; Sensing Temperature Min:-; Sensing Temperature Max:100°C; Resistance:10kohm; Product Range:ON-930 Series RoHS Compliant: Yes
-
Supplier: VAST STOCK CO., LIMITED
Description: Board Mount Temperature Sensors 0805 100ohms RTD 0.1mA-1.0mA
-
Supplier: Newark, An Avnet Company
Description: LINEAR THERMISTOR SENSOR, 30K, 3M; Sensing Temperature Min:-; Sensing Temperature Max:100°C; Resistance:30kohm; Product Range:- RoHS Compliant: Yes
-
Supplier: Powell Electronics, Inc.
Description: GEN.PURPOSE THERMISTOR PROBES
- Category: Element / Chip
-
Supplier: Fluid Components Intl. (FCI)
Description: FCI provides temperature elements mounted in thermowells for direct installation into piping and ducting on commercial and military aircraft, spacecraft, vehicles and marine applications. These elements are available as Resistance Temperature Detector (RTD) that provides a linear
- Sensed Temperature: -50 to 800 F
- Sensitive Length: 0.16 to 4 inch
- Element Configuration: > 2 Elements
- Reference Resistance: 100 Ohms (Most Common), 1000 Ohms, 120 Ohms, 200 Ohms, 400 Ohms, 500 Ohms
-
Supplier: ODG (Origin Data Global)
Description: THERMISTOR NTC 10KOHM 3575K BEAD
- Operating Temperature: -80 to 150 C
- Features: Other
- Sensor Type: Temperature Sensor
-
Supplier: Belimo Americas
Description: Duct / Immersion temperature sensor passive, NTC20k, Probe length 4" [100 mm], probe diameter 0.24" [6 mm]
- Sensitive Length: 4 inch
- Features: Thermistor
-
Supplier: PMC Engineering LLC
Description: NPT1 Series of sensors are designed to measure the temperatures of all types of liquid in demanding motorsport and automotive applications. The sensing element can be either a PT1000 or an NTC Thermistor. Typical Applications Include: Coolant - Brakes - Water - Fuel - Oil Liquid
- Sensed Temperature: -20 to 300 F
- Diameter or Width Range: 0.31 inch
- Sensitive Length: 0.39 inch
- Reference Resistance: 1000 Ohms
-
Supplier: Honeywell International, Inc.
Description: WIRELESS, BATTERY POWERED TYPE 3-1/2 INCH WIDTH X 1-11/16 INCH DEPTH X 5 INCH HEIGHT SIZE OUTDOOR, REDLINK ENABLED THERMOSTAT APPLICATION VERTICAL MOUNT MOUNTING -40 TO 140 DEG F OPERATING TEMPERATURE REDLINK[TM] BRAND SENSOR ELEMENT THERMISTOR COLOR GRAY OPERATING HUMIDITY
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: ±1% 100kΩ SOD-523 PTC Thermistors ROHS
- Temperature Range: -40 to 125 C
- Resistance (@25°C): 100,000 ohms
- Features: Positive Temperature Coefficient (PTC)
-
Supplier: HVACQuick.com
Description: Greystone - Sensor Type 9 - 100,000 ohm NTC thermistor. Executive space Space Temperature Sensors. The TE200 Series space temperature sensors are available in a wide selection of enclosures with a variety of options including LCD, setpoint adjustment and
-
Supplier: HVACQuick.com
Description: Greystone - Sensor Type 2 - PT100 - 100 ohm platinum RTD. Executive space Space Temperature Sensors. The TE200 Series space temperature sensors are available in a wide selection of enclosures with a variety of options including LCD, setpoint adjustment and
-
Supplier: OMEGA Engineering, Inc.
Description: Series 700 Linear Response probe assemblies are fitted with precision 44018 linear thermistor elements rated to 100C (212F). Each is supplied with 3 meters (120") of PVC cable. A three (3) conductor phone plug or stripped lead termination is available. To order longer leads from the Sales
- Features: Thermistor
-
Supplier: HVACQuick.com
Description: Greystone - Sensor Type 2 - PT100 - 100 ohm platinum RTD. Glass surface sensor Probe Sensors. The TE200 Series temperature sensors offer a choice of precision platinum RTD's, IC's, or NTC thermistor sensors which can be interfaced with a
-
Supplier: PMC Engineering LLC
Description: NPT2 1/8” NPT Air Temperature sensor is designed to withstand the most demanding of environments. They are available in either a brass or stainless steel body with an innovative heat insulating PEEK ISOTIP™. The high temperature non-metallic tip helps prevent heat soak from the
- Sensed Temperature: -20 to 300 F
- Diameter or Width Range: 0.24 inch
- Sensitive Length: 0.39 inch
- Reference Resistance: 1000 Ohms
-
Supplier: FineTek
Description: PID+Fuzzy Temperature Controller The 76 series programmable temperature controller is FineTek's high-end controller. Equipped with a 14 bit analog/ digital converter core processor and with FUZZY and improved PID calculation microprocessor, the controller is capable of fast and
- Interface: Digital Front Panel
- Control: Fuzzy Logic, PID Control
- Temperature: RTD / Thermistor Controller
-
Supplier: Newark, An Avnet Company
Description: THERMISTOR, NTC, 100K, RADIAL; Zero Power Resistance at 25°C:100kohm; Product Range:Series II; Thermistor Mounting:Through Hole; Beta Value (K):4261K; Thermistor Case Style:-; Thermistor Terminals:Radial Leaded; Operating TemperatureRoHS Compliant: Yes
-
Supplier: DigiKey
Description: Thermistor Temperature Sensor 0°C ~ 100°C Non-Grounded Exposed Lead Wires
- Sensed Temperature: 32 to 212 F
- Sensor Termination Type: Bare or Insulated Lead Wires
- Features: Thermistor
-
Supplier: Honeywell Sensing & IoT
Description: The 6655 Series on-surface temperature sensors are lower-cost, thermistor-based temperature sensors that use Honeywell's compact, low-profile, 12,7 mm [0.50 in] thermostat package. This series is designed to offer temperature measurements with enhanced
- Features: Thermistor
-
Supplier: Honeywell Sensing & IoT
Description: The 6655 Series on-surface temperature sensors are lower-cost, thermistor-based temperature sensors that use Honeywell's compact, low-profile, 12,7 mm [0.50 in] thermostat package. This series is designed to offer temperature measurements with enhanced
- Features: Thermistor
-
Supplier: Honeywell Sensing & IoT
Description: The 6655 Series on-surface temperature sensors are lower-cost, thermistor-based temperature sensors that use Honeywell's compact, low-profile, 12,7 mm [0.50 in] thermostat package. This series is designed to offer temperature measurements with enhanced
- Features: Thermistor
-
Supplier: Honeywell Sensing & IoT
Description: The 6655 Series on-surface temperature sensors are lower-cost, thermistor-based temperature sensors that use Honeywell's compact, low-profile, 12,7 mm [0.50 in] thermostat package. This series is designed to offer temperature measurements with enhanced
- Features: Thermistor
-
Supplier: TE Connectivity
Description: Product Type Features β-Value (0/50) (K) : 4143 NTC Sensor Type : NTC Thermistor Temperature Tolerance (DEGC) : ± 0.2 °C from 0 - 70 Tolerance β-Value (PCT) : ±.5 Usage Conditions Operating Temperature (Max) : 125 DEGC [257 DEGF ] Operating Temperature Range : -40
- Temperature Range: -40 to 125 C
-
Supplier: Allied Electronics, Inc.
Description: The DC95/EC95 thermistors have higher dissipation constants than glass-coated beads or probe-style thermistors and therefore can be used in circuits of moderate power levels. The thermal time constant of chip-style thermistors is comparable to that of large glass probes. This
-
Supplier: DigiKey
Description: SENSOR PTC 100KOHM 1% SOT5X3
- Temperature Range: -40 to 150 C
- Package / Electrode Type: Chip / Surface Electrodes
- Features: Positive Temperature Coefficient (PTC)
-
Supplier: Radwell International
Description: IMMERSION TEMPERATURE SENSOR, NYLON FITTING, TEMPERATURE SENSOR: 20K THERMISTOR, PROBE: 4INCH (100MM), ENCLOSURE: JUNCTION BOX. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Radwell International
Description: OUTDOOR TEMP SENSOR, 100 K OHM THERMISTOR, METAL. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: ValueTronics International, Inc.
Description: The 724 is a temperature calibrator from Fluke. Additional Features: Now you can carry one tool to expertly test all the temperature sensors and transmitters in your plant. The Fluke 724 is the master’s answer to temperature calibration. The Fluke 724 can measure and
- Environmental Properties: RTD, Thermistor, Temperature, Thermocouple
Find Suppliers by Category Top
Featured Products Top
-
With a large scanning range, fine angular resolution and high sensitivity, the picoScan100 2D LiDAR sensor, successor of the TiM series (read more)
Browse LiDAR Sensors Datasheets for SICK -
HV-compatible Pt100 and Pt1000 sensors provide high measurement accuracy and fast response times, making them ideal for monitoring temperatures between individual battery cells and in confined installation spaces. Type (read more)
Browse Temperature Sensors Datasheets for SAB BRÖCKSKES GmbH & Co. KG -
Bröckskes has developed a modular HV measurement system that covers the entire measurement chain, including HV thermocouples (type K), high-temperature variants, HV Pt100/Pt1000 resistance sensors, HV measurement cables, and certified HV modules. The selection of sensors is an (read more)
Browse Temperature Sensors Datasheets for SAB BRÖCKSKES GmbH & Co. KG -
Conductivity sensor Innovative Sensor Technology IST AG has combined thin- and thick-film technologies to develop ceramic-based conductivity sensors that include a resistive temperature sensor (Pt1000 IEC 60751 F0.3), thus allowing for accurate compensation at the (read more)
Browse Datasheets for Innovative Sensor Technology IST USA Division -
GYHR probe is designed to operate at high ambient temperatures up to 100°C, including sensor head. Electronic parts inside are minimized, yet provide high performance and reliability in the application. Cable used has reinforced silicon rubber sheath which stands ambient temperatures up to 150°C. Max cable extension is 100m. (read more)
Browse Sensor Transmitters Datasheets for Exsenco, LLC -
Reliable Pressure Measurement These pressure sensors and transmitters feature durable stainless steel nozzles and housings, offering strong corrosion resistance and long (read more)
Browse Pressure Sensors Datasheets for XJCSENSOR Technology Co., Ltd. -
Locon Sensor Systems is proud to introduce High Temperature Inductive Proximity Sensors to its product line. These sensors can withstand temperatures from -25 degrees Celsius to +250 degrees Celsius and are available in threaded (read more)
Browse Inductive Proximity Sensors Datasheets for Locon Sensor Systems, Inc. -
The Temperature Sensor Module (TSM) infrared thermometer is the low cost solution for non-contact temperature measurements. The sensor is integrated with signal conditioning that reliably produces a calibrated temperature output in a plug-and-play package having many options. Programmable (read more)
Browse Noncontact Infrared Temperature Sensors Datasheets for Dexter Research Center, Inc. -
specify Operating Temperature: -30°C ~ +85°C, -40°C ~ +85°C or specify Thermistor Resistance: 100 KΩ±1% Thermistor B-Constant: 4250K±1% Aging: ±1ppm/Year Max. Applications: WIFI/BLE, GPS Smartphone Smart watch, TWS earphones, and other wearables (read more)
Browse Crystals Datasheets for Interquip Electronics Co., Ltd. -
Inductive High Temperature Proximity Sensors Locon manufactures and sells high temperature sensors for a myriad of machine shapes and sizes. With our sensors, you get more than a quality device; you get peace of mind knowing we back all of our (read more)
Browse Inductive Proximity Sensors Datasheets for Locon Sensor Systems, Inc.
More Information Top
-
The SERMS Laboratory: A Research and Test Facility for Space Payloads and Instrumentation
Inside the vacuum chamber a fixture (capable to test specimen of different dimensions with calibrated contact pressure between elements, Figure 33), a heater (controlled with a digital thermostat), two Captec thermal fluxmeters and some temperature sensors ( Pt100 thermistors , fixed on the specimen …
-
Albedo effect on radiative errors in air temperature measurements
Air temperature sensors (RTD Pt100 thermistor , Rotronic MP103A) were mounted in R. M. Young Instruments, model 41003, multi- plate solar radiation shields.
-
Methods in Biobanking
The datalogger is able to connect to temperature sensors type PT100 and thermistor in incubators, coolers, and freezers, and to 4–20 mA current signals from CO2 sensors.
-
Manufacturing Engineering and Process II
In order to ensure the sensor is easy to install, SMD PT100 thermistor is selected as temperature sensor , wide temperature network type temperature and humidity transmitter with high- precision and fast response time is selected as humidity sensor.
-
Biotic, Abiotic, and Management Controls on the Net Ecosystem CO2 Exchange of European Mountain Grassland Ecosystems
Supporting environmental measurements in- cluded photosynthetically active radiation (quan- tum sensors), air temperature ( PT100 , thermistor and thermoelement sensors ), and humidity (capacitance sensors) at some reference height aboveground, and soil temperature (PT100, therm- istor and thermoelement sensors) and water content (dielectric and time …
-
Comparison of in-situ measured ground heat fluxes within a heteorogeneous urban ballast layer
Temperature sensors (thermocouples, Pt100 , thermistors ) might be subject to poor contact with the material, especially when measuring in solid or highly porous materials (e.g. Doll et al., 1985).
-
Thick-film force, slip and temperature sensors for a prosthetic hand
The local temperature experienced by each thermistor was determined by measuring the resistance of a calibrated commercial thin-film Pt100 temperature sensor glued to the thermistor surface.
-
Balloon-borne observations of mid-latitude stratospheric water vapour: comparisons with HALOE and MLS satellite data
The thermistor is calibrated by a Pt100 platinum temperature sensor itself calibrated with an accuracy better than 0.02 °C through national standards certified in France by the Laboratoire National de Métrologie et d’Essais (LNE).
-
Analysis of thermal radiation in ion traps for optical frequency standards
In some cases we have used Pt100 sen- sors and thermistors for estimation of trap temperatures in vacuum; the heating of the sensors by the rf field was reduced by shielding of the leads and using bypass capacitors to short the rf …
-
Experimental Investigation of Different Hydrous Ethanol-Gasoline Blends on a Flex-Fuel Engine
Test cell used a thermistor PT100 for ambient temperature and a a DRUCK sensor , model 850, PTX 6101176 for barometric pressure.
Indicates content that may require registration and/or purchase.