-
Supplier: Laurel Electronics LLC
Description: thermocouple type is presented in a single range. The thermocouple type, unit of measure (°C or °F), resolution (1° or 0.1°), and upscale or downscale open sensor indication are selectable from the front panel or via the serial interface. Display in Kelvin or Rankin is
- Number of Digits: 5
- Current Range: 0.0000000001 amps
- Width: 118.872 mm
- Height: 62.23 mm
-
Supplier: Cole-Parmer
Description: • TCTemp2000 and RTDTemp2000 • Large backlit LCD • Front panel keypad • Real-time operation • On-screen statistics • High-speed download • Wall mountable The TCTemp2000 is a thermocouple temperature logger that has an internal temperature sensor and one external thermocouple
- Data Acquisition: Datalogger / Recorder
-
Supplier: Madison Company
Description: The Madison MD4814 digital panel meter family is one of the most versatile digital panel meters on the market and will display a wide variety of process application signals. The digital panel meter display is field programmable to accept process current (4-20 mA),
-
-
Supplier: Laurel Electronics LLC
Description: machine or across a plant floor. Displays with outdoor brightness LEDs can be read across an industrial yard, parking lot or roadway, for example to display vehicle load. A heater option allows outdoor operation in winter in cold climates. Available mounting options are panel
- Number of Characters: 6 #
- Character Height: 101.6 mm
- Viewing Distance: 97.536 m
- Operating Temperature: -13 to 122 F
-
Supplier: Laurel Electronics LLC
Description: machine or across a plant floor. Displays with outdoor brightness LEDs can be read across an industrial yard, parking lot or roadway, for example to display vehicle load. A heater option allows outdoor operation in winter in cold climates. Available mounting options are panel
- Number of Characters: 4 #
- Character Height: 152.4 mm
- Viewing Distance: 97.536 m
- Operating Temperature: -13 to 122 F
-
Supplier: OMEGA Engineering, Inc.
Description: The DP24-T is an accurate, reliable, economical digital panel meter for use with thermocouples J, K, T, E, R, S, N, or J DIN. Simple front panel programming allows selection of MAX or MIN (peak or valley) temperatures. Connections for thermocouple input, power or external
- Number of Digits: 4
- Accuracy: 0.5 ± % of Full Scale
- Width: 96 mm
- Height: 48 mm
-
Supplier: Laurel Electronics LLC
Description: machine or across a plant floor. Displays with outdoor brightness LEDs can be read across an industrial yard, parking lot or roadway, for example to display vehicle load. A heater option allows outdoor operation in winter in cold climates. Available mounting options are panel
- Number of Characters: 6 #
- Character Height: 152.4 mm
- Viewing Distance: 97.536 m
- Operating Temperature: -13 to 122 F
-
Supplier: OMEGA Engineering, Inc.
Description: OMEGA's OM-EL Series is a family of portable data loggers with up to 12 bit accuracy and resolution. OM-EL Series data loggers feature a high contrast LCD display, up to 3 years battery life, adjustable sampling rate (variable between 5 seconds and 12 hours), data storage up to 8000 readings,
- Analog Input Channels: 6 #
- Sampling Frequency: 1.6 kHz
- Resolution: 12 bits
- Features: Application Software Included, DC Current Input, DC Voltage Input, Frequency Input, Networkable System, Other Output
-
Supplier: Linseis Inc.
Description: Single Pen Temperature Recorder for Type J Thermocouple, Temperature Range -40°F to 1000°F, (-40°C to 500°C)
- Number of Plots: 2 #
- Analog Input Channels: 1 #
- Temperature Measurement Range: -40 to 1,000 F
- Operating Temperature: 32 to 125 F
-
Supplier: Acromag, Inc.
Description: Big, bright display 4-20mA, ±10V, thermocouple, or RTD input 4-20mA, Modbus serial, or alarm relay output options Acromag VPM3000 Vertu™ digital panel meters are among the most versatile on the market and able to operate as a transmitter and/or alarm to satisfy a wide variety of
- Operating Temperature: -40 to 149 F
- Reference Resistance: 100 Ohms
- Output: Analog Current (e.g., 4-20 mA), Relay / Switch Output
- Local Interface: Computer Interface, Digital Front Panel
-
Supplier: OMEGA Engineering, Inc.
Description: The OM-CP-TCTEMP2000 is a battery powered thermocouple temperature data logger with an LCD display. This data logger has an internal temperature sensor and one external input for J, K, T, E, R, S, B, and N type thermocouples. The 8-button keypad and large LCD provide convenient
- Analog Input Channels: 2 #
- Operating Temperature: -4 to 140 F
- Features: Application Software Included
- User Interface: Computer Programmable, Front Panel and Display
-
Supplier: Fredericks Company - Televac
Description: MV2A Thermocouple The MV2A controls one TELEVAC thermocouple rough vacuum sensor. It features an analog 0 V to 5 V DC output for the sensor, a relay set points, and large, bright LED display, making it easy to read from a distance. Features Competitively priced Easy to read,
- Number of Inputs: 1 inputs
- Number of Control Outputs: 1 outputs
- Control Signal: Analog Voltage, Switch / Relay Output
- Interface: Digital Front Panel
-
Supplier: Hoyt Electrical Instrument Works, Inc.
Description: version of the red display is optional, as are low-power versions of the red, orange, and green displays. The small size (2.17" x 0.92" x 0.56") of DMS-30PC meters is achieved by integrating their display, display drivers, reference circuit, and A/D converter into in a
- Number of Digits: 3.5
- Width: 64.77 mm
- Height: 32.258 mm
- Operating Temperature: 32 to 140 F
-
Supplier: Nanmac Corporation
Description: RTDs. The display height on the standard H3 meter is 0.56" (14.2 mm) and on the H3 X2 the display height is an astounding 1.2" (30.5 mm). The H3 X2 can be read easily from distances of up to 30 feet! The intensity of the display on both versions of the H3 can be adjusted to
- Controller Type: Temperature Controller
-
Supplier: CAS DataLoggers
Description: The Lascar EL-USB-TC-LCD USB Thermocouple Data Logger is a standalone data logger that measures over 32,000 readings from inter-changeable J, K or T type thermocouples. Supplied with a K Type Probe, its measurement range out of the box measures from 0 to 200°C (-32 to 392°F) range. At
- Sensed Temperature Range: -328 to 2,462 F
- # of Inputs / Channels: 1 #
- Celsius / Centigrade Scale Divisions: 0.5 deg C
- Features: Battery Powered, Datalogger, Detachable Probe(s)
-
Supplier: Define Instruments
Description: What it does: Accepts input from up to four thermocouple sensors, and performs averaging calculations as per your custom settings. Offers optional relay and analog output for set point alarming and control, plus serial communications. This advanced quad channel thermocouple controller
- Number of Inputs: 4 inputs
- Number of Control Outputs: 4 outputs
- Control Signal: Analog Voltage, Current Loop, Switch / Relay Output
- Interface: Digital Front Panel
-
Supplier: OMEGA Engineering, Inc.
Description: • BIG Bright 2.25" (57.2 mm) or 4.00" (101.6 mm) LED Digits • Program to Change Colors: RED, AMBER, GREEN • Many Input Choices • Optional Relays for Alarm and Full PID Control • Communications Via Ethernet, RS-232, RS-485, and MODBUS • Embedded Web Server • Free Software, Active X Controls
- Accuracy: 0.03 ±% FS
- Interface: Computer Programmable, Digital Front Panel, Ethernet / Networkable
- Temperature: Cooling Control, Heating Control, RTD / Thermistor Controller, Thermocouple Controller
- Type: Current Loop (Transmitter) Input, DC Voltage Input, Frequency Input
-
Supplier: WATTCO
Description: panel set possesses of switching and fusing devices, including internal wirings. Safety sensors for temperature control panels Along with the temperature sensor tools such as RTD and thermocouples, Wattco’s control panels will ensure maximum heat generation safety for
- Control: Limit / Set Point Control
- Media: Liquid
- Form Factor: Panel / Chassis Mount
- Control Signal: Switch / Relay Output
-
Supplier: OTEK Corporation
Description: to select between 6 popular thermocouples or 2 RTD types. Color options for the LED display include red or green with more available upon request. This meter also includes two alarm set points that are programmable via the four button panel. Input linearization including
- Local Interface: Digital Front Panel
- Display: Digital Readouts
- Mounting Options: Panel Mount (Meter)
- Input Options: RTD Inputs, Thermocouple Inputs
-
Supplier: Fredericks Company - Televac
Description: MM200 Vacuum Sensor Controller The MM200 controls any TELEVAC vacuum sensor including cold cathode, convection, diaphragm, hot ion, and thermocouple sensors. It also has optional features including up to 8 relay set points and RS-232/RS-485 communications. The large, bright LED display
- Number of Control Outputs: 8 outputs
- Control: Advanced / Nonlinear Control, Limit / Set Point Control, Linear Control
- Interface: Computer Programmable, Digital Front Panel
- Form Factor: Panel / Chassis Mount, Rack Mount
-
Supplier: Madison Company
Description: The Madison MD4814 digital panel meter family is one of the most versatile digital panel meters on the market and will display a wide variety of process application signals. The digital panel meter display is field programmable to accept process current (4-20 mA),
-
Supplier: Cole-Parmer
Description: software available as free download • Compact and robust waterproof design with IP67 rating • Wall-mounting clip for quick magnetic mounting to a metallic surface Dual-channel input; compatible with J, K, and T thermocouples • Logging rates between 1 second and 12 hours • Immediate, delayed,
- Data Acquisition: Datalogger / Recorder
- User Interface: Front Panel and Display
-
Supplier: Madison Company
Description: The Madison MD4814 digital panel meter family is one of the most versatile digital panel meters on the market and will display a wide variety of process application signals. The digital panel meter display is field programmable to accept process current (4-20 mA),
-
Supplier: Allied Electronics, Inc.
Description: Auto Tuning, Built-In Alarm NEMA 4X Front Panel CTD46 Dual Display
-
Supplier: Madison Company
Description: The Madison MD4814 digital panel meter family is one of the most versatile digital panel meters on the market and will display a wide variety of process application signals. The digital panel meter display is field programmable to accept process current (4-20 mA),
-
Supplier: Cole-Parmer
Description: rugged instruments that measure vacuum through 6 decades of pressure up to 760 Torr, and include the industry standard Varian 531 gauge tube sensor. The base unit can be used as a benchtop or panel mounted in a 1/8 DIN cutout and comes standard with a large bright LED display, RS232
-
Supplier: Cole-Parmer
Description: time
use new CD-ROM software (included) • Includes a real-time clock, nonvolatile memory, and parallel printer output • Scan and log up to 12 thermocouple inputs from any combination of J, K, T, E, N, B, R, and S thermocouple probes. • Thermocouple type is individually - Fahrenheit Scale: -418 to -250 F
- Celsius Scale: 3,272 to 1,800 C
- Local Interface: Digital Front Panel
- Thermometer Technology: Thermocouple Technology
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, TEMPERATURE INDICATOR, THERMOCOUPLE INDICATOR, REFLECTIVE LCD DISPLAY, SCREW-CLAMP TERMINAL, 9-26 V DC, PANEL MOUNT, NEMA 4X/IP 65. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Automation24, Inc.
Description: Process indicator N1200 USB - 8120200120 from NOVUS Automation can provide precise measurement values for any number of process signal inputs. Not only will the N1200 USB - 8120200120 display values from thermocouple, RTD, current, and voltage inputs via the LED display, it also
- Standards and Compliance: Other
- Form Factor: Panel / Chassis Mount
- Temperature: RTD / Thermistor Controller, Thermocouple Controller
-
Supplier: Conax Technologies
Description: signal. Mounting / Installation: Front Panel Mount. Rubber Gasket (mounted between panel cutout hole and display front panel provides IP65 (NEMA4) rating Optional splash proof cover available for additional protection in extremely wet environments.
- Sensed Temperature Range: -200 to 2,300 F
- Celsius Display Range: 9,999 C
- Celsius Display: Celsius / Centigrade
- Local Interface: Digital Front Panel
-
Supplier: Automation24, Inc.
Description: Universal process indicator N1540 USB - 8154000020 from NOVUS Automation can provide precise measurement values for any number of process signal inputs. Not only will the N1540 USB - 8154000020 display values from thermocouple, RTD, current, and voltage inputs via the LED
- Standards and Compliance: Other
- Form Factor: Panel / Chassis Mount
- Temperature: RTD / Thermistor Controller, Thermocouple Controller
-
Supplier: Automation24, Inc.
Description: Process indicator N1040i-RR USB - 8104220100 from NOVUS Automation can provide precise measurement values for any number of process signal inputs. Not only will the N1040i-RR USB - 8104220100 display values from thermocouple, RTD, current, and voltage inputs via the LED display,
- Standards and Compliance: Other
- Form Factor: Panel / Chassis Mount
- Temperature: RTD / Thermistor Controller, Thermocouple Controller
-
Supplier: Automation24, Inc.
Description: Universal process indicator N1540 RT USB - 8154000220 from NOVUS Automation can provide precise measurement values for any number of process signal inputs. Not only will the N1540 RT USB - 8154000220 display values from thermocouple, RTD, current, and voltage inputs via the LED
- Standards and Compliance: Other
- Form Factor: Panel / Chassis Mount
- Temperature: RTD / Thermistor Controller, Thermocouple Controller
-
Supplier: Conax Technologies
Description: minimize the installation test time for the relay outputs by activating / deactivating each relay independently of the input signal. Mounting / Installation: Front Panel Mount. Rubber Gasket (mounted between panel cutout hole and display front panel provides IP65
- Sensed Temperature Range: -200 to 2,300 F
- Celsius Display Range: 9,999 C
- Celsius Display: Celsius / Centigrade
- Local Interface: Digital Front Panel
-
Supplier: Chromalox
Description: choices. Compact DIN Rail Mount Universal Input 2 or 3 Outputs - SSR Drive, Relay or Analog / DC Linear PID or ON/OFF Control Bright Text / Icon OLED Matrix Display Bright Text / Icon OLED Matrix Display 3 Status LED's Digital Input Sensor Break Function High/Low, Deviation, or
- Number of Control Outputs: 3 outputs
- Control Signal: Analog Voltage, Switch / Relay Output
- Form Factor: DIN Rail
- Interface: Digital Front Panel
Find Suppliers by Category Top
Featured Products Top
-
ROLEC has launched a new range of industrial HMI/panel enclosures (IP 65) for off-the-shelf and custom-sized displays and touchscreens. They are suitable for modern machine control applications across a wide range of industries. They can accommodate a front plate or a glass panel for touch (read more)
Browse Operator Interface Enclosures Datasheets for Rolec Enclosures Inc. -
Schneider Electric's Harmony ST6 cost-effective, high-quality human-machine interface (HMI) panel screens feature good graphics and a stylish design. They are available in three models: basic HMI, basic web HMI, and basic modular HMI. The basic HMI improves users (read more)
Browse Digital LED Displays Datasheets for DigiKey -
connections for RS232C and RS485. The 4”, 7”, and 10” display as well as a 10” daylight readable version are panel mountable, with the 10” models also VESA mountable. The fan-less design allows them to fit in most industrial control panels and (read more)
Browse Touch Screen Displays Datasheets for WAGO -
guard door controls. The BDF40 housing is a slim line design, matching our AZM40 solenoid interlock. It is designed to be mounted to standard guarding profile systems (40mm / 1.5 inch profile). The thermoplastic housing is IP65 rated to withstand normal dusty and humid industrial environments (read more)
Browse Pushbutton Switches Datasheets for Schmersal Inc. -
Altech digital panel meters deliver precise voltage, current, and process signal measurement with modular LED displays and DIN panel mounting for clear system monitoring (read more)
Browse Digital Panel Meters Datasheets for Altech Corp. -
Industrial control panels are used to regulate temperature and provide safety mechanisms in place to prevent overheating your liquid and protect your heating elements. Control panels come in many different terminal boxes - standard NEMA 1 (read more)
Browse Temperature Controllers Datasheets for WATTCO -
bright main and secondary LED displays, selectable sensor excitation, configuration lockout, and an IP65 protection rating. The DPM4-AT-H panel meters support voltage, current, RTDs, thermocouples, load cells, and potentiometer inputs. They include advanced process functions such as batching (read more)
Browse Digital Panel Meters Datasheets for Automationdirect.com -
displays, panel PCs and HMI enclosures weighing up to 100 lbs (45 kg). The range offers advanced technical features but at an attractive price point. Applications include smart factory automation, modern machine control systems, robotics, process automation, medical/laboratory technology and information (read more)
Browse Operator Interface Mounts and Arms Datasheets for Rolec Enclosures Inc. -
, hinges and brackets on the outside along with rails, terminal bars and terminal blocks on the inside. Smart and modern aluDISPLAY (IP 54) is designed for flat screen displays and electronic control units. Enclosures can be mounted on walls or consoles, attached to suspension arms or held (read more)
Browse Operator Interface Enclosures Datasheets for Rolec Enclosures Inc. -
of an LED by a neighboring LED on an array or panel) Cross-section plots showing LED luminance uniformity Mount to ProMetric Photometers and Colorimeters The Microscope Lens is an optional mounting accessory for Radiant’s (read more)
Browse Datasheets for Radiant Vision Systems
More Information Top
-
Design and performance of a gas-turbine engine from an automobile turbocharger
To complete the construction of the engine, all of the displays for the thermocouples and pressure gauges should be mounted in a display panel so that students can view all of the relevant information in one location.
-
Tank Waste Remediation System Technical Safety Requirements [Sec 1 and 2]
…o f a hand-held monitor which can be plugged d i r e c t l y i n t o the thermocouple signal wires i n … e l d and displays the temperature reading. panel - mounted temperature display system consists…
-
New Products
The series of four instruments are designed for mea- surement and display of a wide range of temperatures, employing type K thermocouples and platinum resis- tance probes, and consists of both hand-held and panel - mounted styles.
-
Combining thermodynamic principles with Preisach models for superelastic shape memory
alloy wires
Experimental setup showing Instron uniaxial tensile testing machine with a temperature chamber and mounting of a NiTi wire between mechanical wedge grips. . sheathed 3 mm diameter type K thermocouples with online temperature display on the control panel .
-
Safety analysis report and technical specifications of the MITR fission converter facility for neutron capture therapy
FTI primary outlet Display at the Thermocouple and mounting equipment ($200) 1500 3 temp medical control The fission converter tank has to be designed to accommodate (above hottest panel and reactor the thermocouple and the mounting equipment.
-
Desktop systems for manufacturing carbon nanotube films by chemical vapor deposition
The rear of the enclosure holds a panel mounted AC jack, a 2.1 mm ID / 5.5 mm OD DC style jack with type K thermocouple wiring for interfacing to the … interface between the i32 temperature display and a computer.
-
Federal Register > Thursday, November 19, 2015 > [80 FR 72412] Foreign-Trade Zone (FTZ) 45-Portland, Oregon; Notification of Proposed Production Activity; Lam ...
…ceramic; insulating fittings of plastic; quartz rings; electric filter devices; dollies; optic fibers; optical lenses and mirrors; optical filters and windows; mounted windows and lenses; prisms; flat panel displays ; optical amplifiers; non-electric … with respirators; electrical temperature, thermocouples and temperature gauges; flow…
-
Digital Panel Meters - Process Monitoring - Grainger Industrial Supply
• Digital Panel Meter, Temperature, Input Range Thermocouple , Accuracy Input Dependent, Display Span 99999, Display Digits 5, Backlit LCD Display, 1 Relays, True RMS … RS232 Interface, NEMA 4X / IP65 NEMA Rating, Depth 1.71 In., Mounting Clip, Style Collar, Includes…
-
Hydrothermal spallation drilling and advanced energy conversion technologies for Engineered Geothermal Systems
Two Measurement Computing Company USB-TC thermocouple data acquisition devices connected to the DAQ PC were used .... Flow measurement signals from the hydrogen, oxygen, and cooling water lines are all fed to Omega DP25B-S display meters mounted on a panel display.
-
Heat Treating 2015: Proceedings of the 28th ASM Heat Treating Society Conference, October 20-22, 2015, Detroit, Michigan, USA
To verify these items, a thermocouple (TC) or other appropriate temperature sensing device is needed. .... The TC is generally wired to a field mounted transmitter, small panel mounted loop controller, a larger panel mounted multi-function device with data collection and graphical display , programmable logic controller (PLC), or other process controller.
Indicates content that may require registration and/or purchase.