Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: Grilles, Exterior, Thermoplastic, Prime-Painted
-
Supplier: Accuris
Description: Interior Paint for Thermoplastic Polyolefin Elastomer (E/P)
-
Supplier: Accuris
Description: Acrylic (Thermoplastic) Media for Paint Removal
-
-
Supplier: Accuris
Description: PAINT, POWDERED - THERMOPLASTIC NYLON (TYPE 11)
-
Supplier: MCG - Performance Polymers Division
Description: MCPP has been a leading supplier of high performance TPE (Thermal Plastic Elastomers) resins for the automotive industry for many years. Our THERMORUN™ engineering grades have been an established and proven global leader in many key related automotive safety systems and applications for Airbags,
- Industry: Automotive
- Features: Elastomer / Rubber, Thermoplastic / TPE
- Resins & Compounds: Extrusion Grade Resin, Molding Resin
-
Supplier: Hosco Finishing System Components
Description: Hosco Teflon Paint hose is constructed of FEP Fluoropolymer, which has excellent chemical resistance and dielectric properties, thermally superior to most other plastics, and flushes cleanly during color changing processes. It is also moisture proof, which makes it a good choice for two
- Inside Diameter: 0.375 inch
- Outside Diameter: 0.5 inch
- Working Pressure: 180 psi
- Media: Adhesives / Sealants / Coatings, Chemicals
-
Supplier: Hosco Finishing System Components
Description: Hosco NP nylon paint hose features Nylon-11 seamless extruded construction with inside and outside dimension held to close tolerances. Hosco NP is tough, lightweight, flexible, and resistant to water absorption. It can be used for all types of air and fluid applications and is unaffected by
- Inside Diameter: 0.25 inch
- Outside Diameter: 0.35 inch
- Working Pressure: 250 psi
- Media: Adhesives / Sealants / Coatings, Air, Water
-
Supplier: Aervoe Industries Incorporated
Description: For quick, clean releases on thermosets and thermoplastics, resists crazing
- Operating / Use Temperature: 60 to 80 F
- Density / Specific Gravity (@15.6°C, 60°F): 0.98 specific gravity
- Features: Aerosol / Spray, Specialty
- Type / Function: Mold Release / Release Agent, Specialty / Other
-
Description: Saint-Gobain provides the best solution for your automotive paint protection needs. All products are manufactured in a class 1000 clean room environment using the latest in coating and lamination technology. Saint-Gobain CSPro product was designed using the latest in Urethane film technology
- Overall Thickness: 0.006 to 0.0075 inch
- Transmission: 88 %
- Industry: Automotive, Building / Construction, General Industrial
- Form / Shape: Film / Sheet
-
Supplier: NewAge Performance Products | NAPP
Description: Made of first-quality, polypropylene-based, thermoplastic rubber (TPR Outstanding compression characteristics and toughness for peristaltic pump uses Maintains good flexibility at low temperatures RoHS compliant Free of conflict minerals, BPA and animal-derived ingredients Available in FDA or
- Outside Diameter / Size: 0.625 inch
- Maximum Inside Diameter / Size: 0.375 inch
- Wall Thickness: 0.125 inch
- Temperature Range: 275 F
-
Supplier: FORREST Technical Coatings
Description: paint. Stove Bright High Temperature Paint is available in more than 30 different colors; many with metallic flake for added visual reflectance. The coatings are formulated for direct-to-metal application for any indoor use. For exterior exposure, we offer heat resistant primers and
- Coverage: 125.00000000000001 to 260 ft²
- Wet / Applied Thickness: 0.0048 to 0.02 inch
- Cure / Dry Temperature: 55 to 85 F
- Operating / Use Temperature: 600 to 800 F
-
Supplier: FORREST Technical Coatings
Description: Stove Bright® 52H050 Copper is a high heat coating formulated with a unique blend of heat resistant pigments in a silicone polymer resin that provides excellent color retention and film integrity in working temperature up to 1200°F (650°C). This coating is designed for rapid curing and good working
- Coverage: 125.00000000000001 to 260 ft²
- Wet / Applied Thickness: 0.0048 to 0.02 inch
- Cure / Dry Temperature: 55 to 85 F
- Operating / Use Temperature: 600 to 800 F
-
Supplier: FORREST Technical Coatings
Description: Stove Bright® 52H068 Gold is a high heat coating formulated with a unique blend of heat resistant pigments in a silicone polymer resin that provides excellent color retention and film integrity in working temperature up to 1200°F (650°C). This coating is designed for rapid curing and good working
- Coverage: 125.00000000000001 to 260 ft²
- Wet / Applied Thickness: 0.0048 to 0.02 inch
- Cure / Dry Temperature: 55 to 85 F
- Operating / Use Temperature: 600 to 800 F
-
Supplier: TelephoneStuff.com
Description: centers and not more than one unit per 65 sq. ft. of floor area in each span - Cored Hole: 3" Diameter - Device and Cover Flap Material: Thermoplastic - Carpet Flange Material: Painted Cast Aluminum/Solid Brass, Brushed and Laquered - Conduit Tubes: Power - 3/4" EMT/Low Voltage - 1/2" EMT
- Type: Duplex Outlet Cover
- Material: Aluminum
-
Supplier: ASTM International
Description: 1.1 This test method covers the pigment content of paints and several traffic marking materials (thermoplastic and preformed tape) by low-temperature furnace ashing. Some organic pigments may be lost by this method and some water or moisture contained in pigments will be lost. 1.2 This
-
Supplier: SAE International
Description: design work related to identifying support configuration during the paint bake cycle. In this paper, simulation results of several real life design changes that were evaluated for their efficacy in reducing deformation during paint bake are presented followed by qualitative comparison
-
Supplier: R. S. Hughes Company, Inc.
Description: Some products have limited compatibility and should only be used on select materials. The Slide Universal release agent is compatible with thermoplastic. Main ingredient is comprised of hydrocarbon. Is rated as Food Grade. Can be used to a maximum temperature of +600 F. In addition to the
- Industry Applications: Food Grade / Contact (FDA H1)
-
Supplier: R. S. Hughes Company, Inc.
Description: Some products have limited compatibility and should only be used on select materials. The Slide Econo-Spray 3 mold release agent is compatible with thermoplastic. Main ingredient is comprised of aliphatic hydrocarbon. Is rated as Food Grade. Can be used to a maximum temperature of +600 F. In
- Industry Applications: Food Grade / Contact (FDA H1)
-
Supplier: R. S. Hughes Company, Inc.
Description: Some products have limited compatibility and should only be used on select materials. The Slide Universal mold release agent is compatible with thermoplastic. Main ingredient is comprised of hydrocarbon. Is rated as Food Grade. Can be used to a maximum temperature of +600 F. In addition to
- Industry Applications: Food Grade / Contact (FDA H1)
-
Supplier: AENOR
Description: Road marking materials - Paint, thermoplastic and cold plastic materials - Specifications
-
Supplier: AENOR
Description: Road marking materials - Paint, cold plastic and thermoplastic marking materials - Physical properties
-
Supplier: Celanese Corporation
Description: the need for paint and the probability of scratching and peeling make the metal-effect grades a designer's dream.Environmentally concerned users also find that the ability to eliminate painting is both responsible and cost-effective. Whether replacing painted plastic or metal, metal-effect
- Resins & Compounds: Molding Resin, Pellets
- Features: Thermoplastic
- Filler: Unfilled
-
Supplier: Techsil Limited
Description: Colour: Clear Open Time: Medium Viscosity: High Application Temperature: 195°C Service Temperature Range: -30°C to 75°C Quantity per box: 170 Sticks tecbond® 246 12 is a very high performance adhesive designed for PDR (paintless dent repair) applications. Suitable for us on varnished and painted
- Use Temperature: 195 F
- Cure / Technology: Thermoplastic / Hot Melt
-
Supplier: Techsil Limited
Description: Colour: Black Open Time: Medium Viscosity: High Application Temperature: 195°C Service Temperature Range: -30°C to 75°C Quantity per box: 170 Sticks tecbond® 246 12 is a very high performance adhesive designed for PDR (paintless dent repair) applications. Suitable for us on varnished and painted
- Use Temperature: 195 F
- Cure / Technology: Thermoplastic / Hot Melt
-
Supplier: Interstate Plastics, Inc.
Description: Made for PVC Type I resins, these angles are easily cut,drilled, and machined with standard tools. Easily glued and paintable with good weatherability
- Tensile Strength (Break): 7,000 psi
- Elongation: 55 %
- Form / Shape: Extruded Profile
- Industry: General Industrial
-
Supplier: Interstate Plastics, Inc.
Description: Made for PVC Type I resins, these angles are easily cut,drilled, and machined with standard tools. Easily glued and paintable with good weatherability
- Tensile Strength (Break): 7,000 psi
- Elongation: 55 %
- Form / Shape: Extruded Profile
- Industry: General Industrial
-
Supplier: Total Plastics, Inc.
Description: White Ex-Cel® sheets come in a variety of colors and offer you a choice between a lower, .60 density sheet and a regular, or .70 density sheet. The lower the density the less expensive the sheet is, but thicker gauges have more impact resistance. Ex-Cel® can be painted with PVC compatible
- Form / Shape: Film / Sheet
- Chemical System: Polyvinyl Chloride (PVC)
- Features: Thermoplastic
-
Supplier: Interstate Plastics, Inc.
Description: P95 ACRYLIC has a matte finish that reduces reflected light. It has excellent ink and paint retention. The perfect choice for hot-stamping, silk-screening, and vinyl sign-making.
- Overall Thickness: 0.118 to 0.236 inch
- Chemical System: Acrylic
- Form / Shape: Film / Sheet
- Industry: General Industrial
-
Supplier: Total Plastics, Inc.
Description: White Ex-Cel® sheets come in a variety of colors and offer you a choice between a lower, .60 density sheet and a regular, or .70 density sheet. The lower the density the less expensive the sheet is, but thicker gauges have more impact resistance. Ex-Cel® can be painted with PVC compatible
- Form / Shape: Film / Sheet
- Chemical System: Polyvinyl Chloride (PVC)
- Features: Thermoplastic
-
Supplier: Total Plastics, Inc.
Description: painted with PVC compatible paints, glued, nailed, screwed and printed. Ex-Cel® is easily machined and fabricated. Matte Finish Easy to Work With Variety of Colors
- Form / Shape: Film / Sheet
- Chemical System: Polyvinyl Chloride (PVC)
- Features: Thermoplastic
-
Supplier: U.S. Plastic Corporation
Description: Use this high impact styrene sheet for models, prototypes, signs, displays, enclosures, and more. It can be drilled, threaded, sawed, sheared, punched and machined. It can also be painted and has excellent forming properties (vacuum pressure). It is non-toxic and odorless, dimensionally stable, has
- Form / Shape: Film / Sheet
- Chemical System: Polystyrene
- Features: Thermoplastic
-
Supplier: Kuriyama of America, Inc.
Description: One-piece lengths. Hose meets NIOSH(14) requirements for Type C respirator. Phthalate Free! General Type C air supply lines. Paint spray booths. Indoor, in-plant air service. Outdoor, open air service.
- Inside Diameter: 0.25 inch
- Outside Diameter: 0.625 inch
- Working Pressure: 150 to 250 psi
- Temperature Range: 150 F
-
Supplier: DME Company
Description: with all thermoplastic resins, especially polyolefins including polyethylene and polypropylene. Also releases polycarbonates, rubbers & some epoxies. Paintable, Non-Silicone. Idea for medical, food, electrical and optical molding. UL approved. Colorless, odorless, and tasteless. Meets USDA
- Features: Aerosol / Spray
- Industry Applications: Electrical / Electronic
-
Supplier: Kuriyama of America, Inc.
Description: One-piece lengths. Hose meets NIOSH(14) requirements for Type C respirator. Phthalate Free! General Type C air supply lines. Paint spray booths. Indoor, in-plant air service. Outdoor, open air service.
- Inside Diameter: 0.375 inch
- Outside Diameter: 0.688 inch
- Working Pressure: 150 to 250 psi
- Temperature Range: 150 F
Find Suppliers by Category Top
Featured Products Top
-
FORREST's industrial paint and coatings service center in Kent, Washington provides paint to original equipment manufacturers (OEMs), paint and powder application job shops, and other industrial coatings in Seattle, Puget Sound, Western Washington, Western Canada and beyond. For over 40 years (read more)
Browse Industrial Paints Datasheets for FORREST Technical Coatings -
– The vortex effect ensures even film build, eliminating blotchy finishes for flawless coverage. Higher Transfer Efficiency on Complex Parts – The non-linear fan pattern allows paint particles to reach every (read more)
Browse Spray Painting Equipment (Paint Sprayers) Datasheets for Sames North American Corporation -
FPro G is THE gravity-fed spray gun solution to tackle material loss issues. Perfectly balanced, the FPro G provides superior finish for low viscosity materials. It delivers excellent comfort for all professional painters in the industrial markets. PREMIUM INDUSTRIAL FINISHING FOR ALL!
- High spraying quality
- Modular gun for a large range of applications<......
Browse Spray Painting Equipment (Paint Sprayers) Datasheets for Sames North American Corporation -
PPH 707 EXT-ST is dedicated for applying non-flammable or not easily flammable water-based paints. The electrostatic charge made by ionization (or indirect charge) is called ? external charge ?: The particles get electrically charged by passing close to electrodes external to the sprayer (read more)
Browse Spray Painting Equipment (Paint Sprayers) Datasheets for Sames North American Corporation -
Robotic Sprayer for two-component solvent-based paints equipped with high speed rotary bell. Low material loss High reliability Easy to maintain PPH 707 SB-2K is a sprayer dedicated to the electrostatic application with internal charge of 2 components (read more)
Browse Spray Painting Equipment (Paint Sprayers) Datasheets for Sames North American Corporation -
Robotic sprayer for solvent based paint equipped with high speed rotary (read more)
Browse Spray Painting Equipment (Paint Sprayers) Datasheets for Sames North American Corporation -
Robotic sprayer for solvent based paint equipped with multi trigger technology. Minimum color change loss Compact design 7th range quality Multi trigger technology means that the color change block is integrated inside this atomizer's body. 1 superhigh runner and 5 high runner colors have very low loss of paing and solvent during color changes. It also means a high speed color change. (read more)
Browse Spray Painting Equipment (Paint Sprayers) Datasheets for Sames North American Corporation -
alignment, delivering accurate ratios, optimized material consumption, and consistently high-quality finishes. It’s a smarter approach to automated paint preparation, where every cycle is designed to perform. This is more than specification on paper, it’s real-world performance you (read more)
Browse Spray Painting Equipment (Paint Sprayers) Datasheets for Sames North American Corporation -
Thanks to more than 65 years of experiences, SAMES Technologies has built up a unique know-how in lots of different fields of activity. Numerous installations such as car manufacturing, tier 1 & 2 and many other industrials markets are equipped with our electrostatic solutions.
This know-how is for you the guarantee that we are experienced team members, able to understand your...
(read more)
Browse Spray Painting Equipment (Paint Sprayers) Datasheets for Sames North American Corporation -
Suprene® Thermoplastic Rubber Tubing Suprene thermoplastic rubber (TPR) tubing combines the processability of plastics with the flexibility and durability of rubbers. Typically more lightweight and formable than rubber, TPR has been growing in acceptance for many (read more)
Browse Rubber Tubing Datasheets for NewAge Performance Products | NAPP
Conduct Research Top
-
Self-Cleaning Strainers Help Keep Paint Powder Production Flowing
Powder coating is a widely-used alternative to liquid paints that is preferred in many applications because it does not require the use of a volatile solvent. The process uses fine, dry thermoplastic or thermoset powders that are electrostatically attracted to the object being coated
-
PTFE Micropowders Add High Resistance and Lubrication Properties to Thermoplastic Parts, Rubbers, Inks, Paint and Oils
PTFE micropowders evolved out of PTFE (polytetrafluoroethylene) coating materials that have been used for a long time in non-stick cookware. However, their uses extend beyond that. PTFE has many useful properties such as being resistant to water, heat, electricity, and friction.
More Information Top
-
In mould painting using thermoset powder coating and thermoplastic substrate in closed tool injection moulding
… technique: granular in mould paint technology (GIPT) was pioneered by Dr G. F. Smith at the University of Warwick in collaboration with the Rover Group in the 1990s.5 The GIPT technique involved simultaneous coinjection of thermo- plastic paint with a plastic.
-
Large-scale use of arsenic in the production of antifouling coatings
In the 1960s and 1970s, the Russian navy started using first Russian hot-application paints, called ther- moplastic paints (TPPs).
-
Advanced Research on Advanced Structure, Materials and Engineering II
So the retroreflective performance of the marking is better than that of the markings forming by solvent, thermoplastic paints , which is especially obvious in rainy day.
-
Plastics
Linear become the high-molecular Polycondensates of bisphenol A and epichlorohydrin (molar mass region 50000) as thermoplastic lacquer resins use.
-
Construction and Maintenance Practices for Permeable Friction Courses
The Massachusetts Highway Department has reported performance issues with the use of thermoplastic paint (61).
-
Service Life Prediction of Polymeric Materials
A Quantitative Model for Weathering-induced Mass Loss in Thermoplastic Paints ..................................................................................457 .
-
Road Marking - Road Marking Manufacturers, Suppliers (Page 3)
[ Related Keywords : road marking paint, thermoplastic road marking paint, thermoplastic paint , powder paint ] .
-
Sodium aluminate: An effective corrosion inhibitor for glass hollowware in washing solutions
Thirdly, hollow- ware of various compositions, including those decorated with silicate or thermoplastic paint , enamel, and other coatings, is in use and must be washed many times.
-
http://krex.k-state.edu/dspace/bitstream/handle/2097/1543/ArunVijayaKumar2009.pdf?sequence=1
This study also found that waterborne paints are not durable enough to be used on recessed pavement markings and suggests that thermoplastic paint should be used.
Indicates content that may require registration and/or purchase.