Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: Water supply - Valves for the control of heated water supply temperatures, Part 4: Thermostatically controlled taps for the control of heated water supply temperatures
-
Supplier: Spirax-Sarco
Description: The thermocirc steam/water mixing valve provides hot water by blending steam and cold water. The temperature is controlled by a thermostatic element. The set temperature can be set by turning the adjustment nut.
- Number of Ports/Ways: 2
- Valve Size: 0.5 inch
- Pressure Rating: 362.59425 psi
- Media Temperature: 500 F
-
Supplier: Zurn Industries LLC
Description: 3-Way Thermostatic Mixing valve Features And Benefits 3-way thermostatic mixing valve Large flow proportional master mixing valve Accurate control of both hot and cold water inlet Teflon coated wear surfaces
- Valve Type: Mixing Valves
- Features: Water
-
-
Supplier: Accuris
Description: Water supply - Valves for the control of hot water supply temperatures, Part 1: Thermostatic mixing valves - Materials design and performance requirements
-
Supplier: Accuris
Description: Water supply - Valves for the control of heated water supply temperatures, Part 3: Requirements for field-testing, maintenance or replacement of thermostatic mixing valves, tempering valves and end-of-line temperature control devices
-
Supplier: Symmons Industries, Inc.
Description: Symmons TempControl® Thermostatic Mixing Valve and Piping Assembly in Cabinet with Cold Water By-pass (Replaces 5-400BW)
- Valve Type: Mixing Valves
-
Supplier: Symmons Industries, Inc.
Description: Symmons TempControl® Thermostatic Mixing Valve and Piping Assembly in Cabinet with Cold Water By-pass (Replaces 5-500BW)
- Valve Type: Mixing Valves
-
Supplier: Symmons Industries, Inc.
Description: Symmons TempControl® Thermostatic Mixing Valve and Piping Assembly in Cabinet with Cold Water By-pass (Replaces 5-200BW)
- Valve Type: Mixing Valves
-
Supplier: Symmons Industries, Inc.
Description: Symmons TempControl® Thermostatic Mixing Valve and Piping Assembly in Cabinet with Cold Water By-pass (Replaces 5-1000BW)
- Valve Type: Mixing Valves
-
Supplier: ThermOmegaTech®
Description: Self-actuating thermostatic balancing valve for domestic hot water systems (DHWS) Offered in a variety of sizes up to 2” with configurations including ball valves, integrated unions, check valves, strainers, and ProPress ends. Features Sizes 1/2″, 3/4″, 1″, 1 1/4″, 1
- Valve Size: 1.1 to 3 inch
- Pressure Rating: 200 psi
- Number of Ports/Ways: 2
- Media Temperature: 250 F
-
Supplier: Armstrong International
Description: Armstrong’s thermostatic radiator valves are offered in straight, angle and reversed angle patterns. Thermostatic operators provide accurate and automatic control of space temperature. They are ideal for hot water and low pressure steam heated convectors, radiators, thermostatically
- Valve Size: 0.5 to 1.25 inch
- Pressure Rating: 15 to 150 psi
- Number of Ports/Ways: 2
- Media Temperature: 250 F
-
Supplier: ThermOmegaTech®
Description: and freeze damage is imminent, the thermal actuator modulates the valve open. When the makeup water temperature returns to the safe range, the valve then modulates closed, minimizing water loss. Due to the sensing element, the thermal actuator, always being wetted this
- Valve Size: 0.5 to 0.75 inch
- Pressure Rating: 100 to 150 psi
- Number of Ports/Ways: 2
- Media Temperature: 300 F
-
Supplier: ThermOmegaTech®
Description: self-actuating thermostatic balancing valve that automatically and continuously maintains a set water temperature at the end of each domestic hot water supply. It solves the problem of delayed hot water delivery while completely eliminating the need for time consuming,
- Valve Size: 0.5 to 1 inch
- Pressure Rating: 200 psi
- Number of Ports/Ways: 2
- Media Temperature: 250 F
-
Supplier: Armstrong International
Description: temperature and will hold outlet temperatures +/- 2°F (1°C) in the event of inlet pressure and/or temperature fluctuation/change. Thermal shutdown capability protects operator in the event of an inlet supply failure. This model includes integral tandem valve comprising two (2) full port ball
- Number of Ports/Ways: 3
- Valve Size: 0.75 inch
- Pressure Rating: 150 psi
- Valve Type: Bellows Valves, Mixing Valves, Shut Off Valves
-
Supplier: ThermOmegaTech®
Description: installation and hands-off operation make it the best balancing valve for any application. CircuitSolver® is a self-actuating thermostatic balancing valve that automatically and continuously maintains a set water temperature at the end of each domestic hot water supply.
- Valve Size: 0.5 to 1 inch
- Pressure Rating: 200 psi
- Number of Ports/Ways: 2
- Media Temperature: 250 F
-
Supplier: Zurn Industries LLC
Description: THERMOSTATIC MIXING VALVE F/SINGLE FAUCET LEAD FREE Features And Benefits Control water temperature ASSE 1070
- Valve Type: Mixing Valves
- Features: Water
-
Supplier: Radwell International
Description: VALVE, THERMOSTATIC RADIATOR, 1/2 IN, STRAIGHT, 10 PSI, NICKEL PLATED, 250 DEGREE F, HOT WATER / LOW PRESSURE / STEAM. FREE 2 YEAR RADWELL WARRANTY
- Features: Steam, Water
-
Supplier: Watts
Description: is listed under ASSE 1017 for valves used in hot water source applications, ASSE 1069 for single-pipe, tempered water applications and ASSE 1070 for valves used in individual or multiple fixture applications and also listed IAPMO cUPC. The LFMMVs feature Lead Free*
- Valve Size: 0.5 to 1 inch
- Valve Type: Mixing Valves
-
Supplier: BI-TORQ® Valve Automation
Description: Description The Strahman M-200TS is a Thermostatically Controlled Bronze Mixing Unit that allows you to blend hot and cold water to an exact output water temperature. The M200TS is accurate and solid. Its liquid-filled thermostat allows you to set your desired output
- Operating Pressure: 125 psi
- Media Temperature Range: 160 F
- Flow: 5 to 12 GPM
- Outlet Connection: 0.5 to 0.75 inch
-
Supplier: Watts
Description: connections and quick-connect, check valves, tamper resistant locking nut and integral strainer with 40 mesh stainless steel screens to filter out debris. Series LFUSG-B uses a thermostat to control hot and cold water temperature, and dual check valves to protect against
- Valve Size: 0.375 inch
- Features: Brass / Bronze, Water
- Valve Type: Mixing Valves
-
Supplier: A. u. K. Müller GmbH & Co. KG
Description: accuracy and efficiency. Alternatively, by incorporating the motorized valve in thermostatically controlled heating systems, the flow rate into the system can be controlled according to ambient temperature in the room. APPLICATIONS Thermostatically controlled heating
- Valve Size: 0.393701 inch
- Pressure Rating: 0 to 145.0377 psi
- Number of Ports/Ways: 2
- Media Temperature: 176 F
-
Supplier: Radwell International
Description: THERMOSTAT, UBIQUISTAT-ADVANCED APPLICATION, WIRELESS, 0-20MA OR 4-20MA, CO CONTROL, HEAT / COOL / SELECTABLE, HUMIDITY MONITORING, GENERAL PURPOSE MONITORING, HOT AND CHILLED WATER VALVE CONTROL, MODULATING ZONE DAMPER CONTROL W/REHEAT, ECONOMIZER CONT. FREE 2 YEAR RADWELL
- Thermostat Type: Mechanical
-
Supplier: Thermocold Costruzioni Srl
Description: Water cooled water chillers and heat pumps units by reversing the water supply with semihermetic screw compressors. Water cooled packaged water chillers. • Compressors screw type. • Evaporator shell and tube type with water connections. • Condenser shell and
- Cooling Capacity: 374 to 1,135.2 kW
- Compressor Motor Horsepower: 106.279476522794 to 178.651377307546 HP
- Full Load Amperage: 288 to 446 amps
- Application: HVAC, Industrial
-
Supplier: Taco Comfort Solutions
Description: The Taco Differential Bypass Valve provides an accurate and dependable means to control excess flow in zone valve systems that can be created when there is a reduction in the demand for heat. This reduced heat demand typically occurs as zone thermostats are satisfied and their
- Valve Type: Directional Valves
- Features: Water
-
Supplier: Zurn Industries LLC
Description: Zone Valve Actuator - Thermostatic Features And Benefits Zone valve actuator for radiant heating applications, 2-wires allows for zone valve control, unit operates on 24vac 24W Comes complete with pop-up indicator Connects to zone valve with threaded adapter Actuator is
- Features: Water
-
Supplier: Zurn Industries LLC
Description: Zone Valve Actuator - Thermostatic with End Switch Features And Benefits Zone valve actuator for radiant heating applications, 4-wire actuator with end switch allows for zone valve control, unit operates on 24vac 2W Comes complete with pop-up indicator Connects to zone
- Features: Water
-
Supplier: Watts
Description: Series 210-5 Automatic Gas Shutoff Valves are used in gas water heater applications to protect against overheating water in the domestic hot water supply heating system. It is an immersion-type valve that automatically shuts off the gas supply to the heater if the
- Valve Size: 0.75 inch
- Features: Gas, Water
- Valve Type: Shut Off Valves
-
Supplier: Oil-Rite Corp.
Description: temperature actuated modulating water control valves minimize water usage. These bronze valves monitor the temperature at the heat exchangers cooling oil outlets and adjust water flow accordingly. They are adjustable from 100° to 175° F. Additional Features: · A
- Features: Adjustable Volume
- Feed Type: Circulating Oil
-
Supplier: Thermocold Costruzioni Srl
Description: Water cooled water chillers and heat pumps units by reversing the water supply with scroll compressors. • Scroll compressors. • Evaporator stainless steel brazed plate type externally insulated complete of differential pressure switch and antifreeze protection electric heater. •
- Cooling Capacity: 52.8 to 624.4 kW
- Compressor Motor Horsepower: 14.4743801569505 to 56.2892561659184 HP
- Full Load Amperage: 32 to 118 amps
- Application: HVAC, Industrial
-
Supplier: Watts
Description: Series LF210-5 Lead Free* Automatic Gas Shutoff Valves are used in gas water heater applications to protect against overheating water in the domestic hot water supply heating system. It is an immersion-type valve that automatically shuts off the gas supply to the
- Valve Size: 0.75 inch
- Features: Gas, Water
- Valve Type: Shut Off Valves
-
Supplier: Thermocold Costruzioni Srl
Description: Air/water chillers and heat pumps with propeller fans and semihermetic screw compressors. • Compressors screw type. • ECO-PROFILE axial fans statically and dinamically balanced. • Water side heat exchangers shell and tube type with water connections. • Air side heat exchangers
- Cooling Capacity: 378.2 to 1,152.8 kW
- Compressor Motor Horsepower: 179.321487499997 to 292.034021870324 HP
- Full Load Amperage: 282 to 460 amps
- Condenser Cooling: Air-Cooled, Water-Cooled
-
Supplier: Thermocold Costruzioni Srl
Description: Water cooled water chillers and heat pumps units by reversing the water supply with semihermetic screw compressors. Water cooled packaged water chillers for heat pump operation by reversing the hydraulic circuit. • Compressors screw type. • Evaporator shell and
-
Supplier: Honeywell International, Inc.
Description: THERMOSTATIC TYPE 1 INCH NOMINAL SIZE 1 NOMINAL SIZE - DECIMAL 1 NOMINAL SIZE - FRACTIONAL STEAM, WATER APPLICATION 248 DEG F TEMPERATURE RATING NICKEL PLATED CAST BRONZE BODY MATERIAL 15 PSI WSP, 150 PSI WOG PRESSURE RATING 1 INCH FEMALE THD X 1 INCH MALE THD END CONNECTION EPDM SEAT
- Valve Size: 1 inch
- Pressure Rating: 15 to 150 psi
- Media Temperature: 248 F
- Primary Material: Brass / Bronze
Find Suppliers by Category Top
Featured Products Top
-
CircuitSolver® is a thermostatic self-actuating balancing valve that continuously adjusts the flow through each branch of a domestic hot water recirculation system to maintain the specified temperature at the ends of the branches. This simple in-line valve completely eliminates the need for time (read more)
Browse Tempering Valves and Thermally Actuated Valves Datasheets for ThermOmegaTech® -
The GURU PC® ¾" and 1″ valves are self-contained and drain water bearing systems automatically before freeze damage can occur by monitoring ambient temperatures. Completely mechanical, with no outside power required, its high flow design allows for rapid draining, eliminating costly freeze (read more)
Browse Tempering Valves and Thermally Actuated Valves Datasheets for ThermOmegaTech® -
ThermOmegaTech®’s M/D temperature control valve is designed for 3-way mixing or diverting applications. For fast response, the valve is compact and low mass. ThermOmegaTech®’s valves are designed around our exclusive Thermoloid® sensor/controller that automatically and (read more)
Browse Mixing Valves Datasheets for ThermOmegaTech® -
ThermOmegaTech® offers self-actuating, thermostatic valves for applications where temperature control is critical. These valves provide precise and reliable temperature control for navy shipyards, FMTVs, Howitzer, airplanes, F-16 aircraft, spacecraft and more (read more)
Browse Control Valves Datasheets for ThermOmegaTech® -
WCSTOP motion detecting toilet valve prevents unnecessary water loss due to leaking toilet seals and flappers. They are ideal for properties with numerous toilets, often used infrequently, where these silent leaks can really add up. The product consists of an internal valve that (read more)
Browse Water Valves Datasheets for DynaQuip Controls -
applications requiring highly-precise thermal control. These valves improve process efficiency, reduce system wear, maintain consistent product quality, conserve energy, and can save money. Benefits Controls cooling fluid return temperatures - ideal for glycol and water (read more)
Browse Tempering Valves and Thermally Actuated Valves Datasheets for ThermOmegaTech® -
Petrochemical operations Power generation systems Industrial process automation Water treatment and utility systems Steam and thermal control applications Technical Highlights: Valve type: Three-way globe (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
designed to deliver reliably within our ISO9001-2015 quality management system. For more than 80 years DFT® has solved check valve problems, prevented check valve failure and water hammer, and solved severe service control valve problems. Contact us: (read more)
Browse Check Valves Datasheets for DFT Inc. -
Innovation Awards. Bonomi will be exhibiting the new product at Booth # N2560 at AHR 2024 at McCormick Center in Chicago, January 22 – 24. LOCPOWER is a patented energy harvesting control valve for water from the Bonomi Group. LOCPOWER converts energy dissipation from processes such as (read more)
Browse Control Valves Datasheets for Bonomi North America, Inc. -
THINKTANK Electric Globe Control Valves are designed for accurate process control in critical industrial applications. Combined with intelligent electric actuators, these valves deliver reliable regulation of flow, pressure, temperature, and other process variables while supporting automated (read more)
Browse Globe Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd
Conduct Research Top
-
Application Example - Custom Air/Water Heat Exchanger for Manufacturing Industry
We were approached by one of our customers to engineer an economical, integrated thermal management solution for their machines that use laser technology. The customer needed a solution that could integrate into their pre-existing water control system, didn't require control valves or thermostats
-
New ASSE 1070 Sets Safety Standard for Sink, Lavatory and Bathtub Tempering
This past February the ASSE Board approved standard 1070-2004 entitled Performance Requirements for Water. Temperature Limiting Devices. The standard was developed for thermostatic devices that "control and limit the. water temperature to fittings for fixtures such as sinks, lavatories or bathtubs
-
CABINET COOLERS END COSTLY SHUTDOWNS
purchased an optional oil removal filter to keep oil from the compressed air from passing into the enclosure. Both units purchased by Lasercraft included thermostat control to maintain 95°F (35°C) inside each of the cabinets. This is accomplished with an electrical thermoswitch that actuates a solenoid
More Information Top
-
https://customer.honeywell.com/resources/techlit/TechLitDocuments/77-0000s/77-E1100.pdf
The thermostat controls the hot water valve from room temperature.
-
Controlling Chillers in Variable Flow Systems (.pdf)
• The thermostats controlling the chilled water valves may have throttling ranges that are too wide and thus permit the operating point to drift below design.
-
Design options for clothes washers
The amount of savings is also dependent on the set point of the TCMV, the water heater set point, the temperature selection of the wash (hot or warm cycle), and the location of the sensing thermostat controlling the inlet water valves .
-
Neural Network-based Optimal Control for Advanced Vehicular Thermal Management Systems
Allen and Lasecki (2001) showed that embedding computer- controlled water pump and thermostat valve into the vehicle cooling system provides efficiency gains when compared with the conventional cooling system.
Indicates content that may require registration and/or purchase.