-
Supplier: L-com, Inc.
Description: If flexibility and small diameter are important to you, then this series is your answer. Less than half the size of standard RG6 and RG59 types, this cable features greater flexibility and lighter weight by utilizing a proprietary foamed dielectric with a spiral tinned copper shield. In
- Cable Length: 10 ft
- Features: Audio, Coaxial, Video
- Product Category: Cable Assembly
-
Supplier: L-com, Inc.
Description: If flexibility and small diameter are important to you, then this series is your answer. Less than half the size of standard RG6 and RG59 types, this cable features greater flexibility and lighter weight by utilizing a proprietary foamed dielectric with a spiral tinned copper shield. In
- Cable Length: 25 ft
- Features: Audio, Coaxial, Video
- Product Category: Cable Assembly
-
Supplier: L-com, Inc.
Description: If flexibility and small diameter are important to you, then this series is your answer. Less than half the size of standard RG6 and RG59 types, this cable features greater flexibility and lighter weight by utilizing a proprietary foamed dielectric with a spiral tinned copper shield. In
- Cable Length: 25 ft
- Features: Audio, Coaxial, Video
- Product Category: Cable Assembly
-
-
Supplier: L-com, Inc.
Description: If flexibility and small diameter are important to you, then this series is your answer. Less than half the size of standard RG6 and RG59 types, this cable features greater flexibility and lighter weight by utilizing a proprietary foamed dielectric with a spiral tinned copper shield. In
- Cable Length: 5 ft
- Features: Audio, Coaxial, Video
- Product Category: Cable Assembly
-
Supplier: Amphenol Cables on Demand
Description: Buy 5ft Amphenol AV-THLIN2RCAM-005 Cables Direct from the Factory at Cables on Demand. This low-profile thin-line (RG179) RCA to RCA coaxial cable assembly features a much smaller diameter than standard RG59, allowing greater installation flexibility. Despite its small
- Cable Length: 5 ft
- Features: Audio, Coaxial, DIN / Mini-DIN, Male-Male, Patch Cable / Cord, Video
- Product Category: Cable Assembly
- Standards / Certifications: RoHS
-
Supplier: Cooner Wire Company
Description: Cooner Wire’s series of mini coax cables provide a flexible wire alternative to standard RG type coaxial cables. These miniature coaxial cable constructions utilize super flexible wire and are available off the shelf in sizes ranging from 42 AWG mini
- North American (AWG): 32 AWG
- Impedance: 50 ohms
- Cable Shielding: Braid
- Product Category: Bulk Cable
-
Supplier: Amphenol Cables on Demand
Description: Buy 10ft Amphenol AV-THLIN2BNCM-010 Cables Direct from the Factory at Cables on Demand. This low-profile thin-line (RG179) BNC to BNC coaxial cable assembly features a much smaller diameter than standard RG59, allowing greater installation flexibility. Despite its small
- Cable Length: 10 ft
- Features: BNC, DIN / Mini-DIN, Male-Male, Patch Cable / Cord, Video
- Product Category: Cable Assembly
- Standards / Certifications: RoHS
-
Supplier: Amphenol Cables on Demand
Description: Buy 15ft Amphenol AV-THLIN2BNCM-015 Cables Direct from the Factory at Cables on Demand. This low-profile thin-line (RG179) BNC to BNC coaxial cable assembly features a much smaller diameter than standard RG59, allowing greater installation flexibility. Despite its small
- Cable Length: 15 ft
- Features: BNC, DIN / Mini-DIN, Male-Male, Patch Cable / Cord, Video
- Product Category: Cable Assembly
- Standards / Certifications: RoHS
-
Supplier: Amphenol Cables on Demand
Description: Buy 5ft Amphenol AV-THLIN2BNCM-005 Cables Direct from the Factory at Cables on Demand. This low-profile thin-line (RG179) BNC to BNC coaxial cable assembly features a much smaller diameter than standard RG59, allowing greater installation flexibility. Despite its small
- Cable Length: 5 ft
- Features: BNC, DIN / Mini-DIN, Male-Male, Patch Cable / Cord, Video
- Product Category: Cable Assembly
- Standards / Certifications: RoHS
-
Supplier: Allied Electronics, Inc.
Description: Big Performance in a small package is what this series is all about utilizing a revolutionary cable which is made with three ultra thin coaxial lines and still measures less than 0.23" in diameter. In addition to the small cable size these cables feature an innovative
-
Supplier: Allied Electronics, Inc.
Description: Big Performance in a small package is what this series is all about utilizing a revolutionary cable which is made with three ultra thin coaxial lines and still measures less than 0.23" in diameter. In addition to the small cable size these cables feature an innovative
-
Supplier: Allied Electronics, Inc.
Description: Big Performance in a small package is what this series is all about utilizing a revolutionary cable which is made with three ultra thin coaxial lines and still measures less than 0.23" in diameter. In addition to the small cable size these cables feature an innovative
-
Supplier: Quiktron, Inc.
Description: Ideal for attaching cable boxes, VCRs, MSN® TV or any video source with f-type output connections to any TV with matching f-type input jacks. This cost-effective high-performance cable delivers maximum video quality in a super-thin design that neatly hides between the carpet and
- Cable Length: 12 ft
- Product Category: Cable Assembly
- Features: Other, RF
-
Supplier: Quiktron, Inc.
Description: Ideal for attaching cable boxes, VCRs, MSN® TV or any video source with f-type output connections to any TV with matching f-type input jacks. This cost-effective high-performance cable delivers maximum video quality in a super-thin design that neatly hides between the carpet and
- Cable Length: 6 ft
- Product Category: Cable Assembly
- Features: Other, RF
-
Supplier: Quiktron, Inc.
Description: Ideal for attaching cable boxes, VCRs, MSN® TV or any video source with f-type output connections to any TV with matching f-type input jacks. This cost-effective high-performance cable delivers maximum video quality in a super-thin design that neatly hides between the carpet and
- Cable Length: 50 ft
- Product Category: Cable Assembly
- Features: Other, RF
-
Supplier: Quiktron, Inc.
Description: Ideal for attaching cable boxes, VCRs, MSN® TV or any video source with f-type output connections to any TV with matching f-type input jacks. This cost-effective high-performance cable delivers maximum video quality in a super-thin design that neatly hides between the carpet and
- Cable Length: 1.5 ft
- Product Category: Cable Assembly
- Features: Other, RF
-
Supplier: HAVE, Inc.
Description: Canare':s new Ultra-Mini V series, totally flexible Micro Coax offers reduced overall jacket OD and is specifically designed for very short run RGB fan-out cables where robust pulling strength and highbandwidth is not a key factor. Great for shorter run Component Analog Video,
-
Supplier: HAVE, Inc.
Description: GEPCO VS10230 MINIATURE 10-CHANNEL HD SDI COAX VIDEO SNAKE Miniature ten-conductor High Definition video coax snake cable for multi-channel digital or analog video interconnect. VS10230 features a thin profile construction that reduces the weight and diameter for easy
-
Supplier: HAVE, Inc.
Description: Density D-sub connectors or BNC type connectors for component breakout. Ideal for projection systems and VGA cables. Features & Benefits Thin Profile, Flexible Precision 75-ohm Impedance High Velocity of Propagation - 85% Foam Flouropolymer Dielectric Copper Serve and Foil
-
Supplier: Oak-Trees, Inc.
Description: Heat seal Tape series is an ultra-thin and flexible product made of PET for ultra-fine coaxial cables. Product Features Super thin and flexible ) Optimal balance of heat resistance/insulation and price Using for primary purposes For ultra-thin coaxial
- Width: 0.023622047244094488 to 1.1811023622047243 inches
- Thickness: 0.00025590551181102364 inches
- Backing: PET / Polyester, Plastic / Polymer
- Features: Specialty / Other
-
Supplier: HAVE, Inc.
Description: GEPCO RGBSC250 5 CHANNEL MINI COAX, FULL REEL 1000' Miniature RGB coax snake that utilizes precision low-loss VDM250 type miniature coax. Twenty-five gage conductor with high velocity foam dielectric yields a 1GHz bandwidth and exceptionally low-attenuation for its size. The
-
Supplier: Oak-Trees, Inc.
Description: Shiled tape ALPET series is an ultra-thin and ultra-fine PET/AL laminated product with a tape width of 0.6 to 30 mm. Product Features Thin, flexible and miniaturized Laminating PET and AL realizes ultra-thin and ultra-fine specifications Using for primary purposes
- Width: 0.023622047244094488 to 1.1811023622047243 inches
- Thickness: 0.0005118110236220473 inches
- Backing Material: PET / Polyester, Plastic / Polymer
- Features: Specialty / Other
-
Supplier: Eteily Technologies India Pvt. Ltd.
Description: (L-10Cm): This specifies the type and length of the cable. "1.13 mm" refers to the diameter of the coaxial cable, which is quite thin and flexible, suitable for short-range RF applications. "L-10Cm" indicates the length of the cable, in this case, 10 centimeters.
-
Supplier: TE Connectivity
Description: Body Features Antenna Weight : 1.2 G [.042 OZ ] Configuration Features Antenna Style : Thin PCB Antenna Type : Flexible PCB (FPC) Band Type : Triple Band Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Cable Insulation Diameter (Max) : .7 MM
- Primary Frequency Range: 2,400 to 7,125 MHz
- Gain: 3 to 6 dB
- VSWR: 2.7 :1
- Form Factor / Mounting: Internal / Chip
-
Supplier: ValueTronics International, Inc.
Description: fidelity- 6 GHz TDP7706 Minimal device impact- Thin and flexible solder tips Lightweight and flexible probe cable Active buffer tip design for low probe loading Easy to connect TekFlex™ Connector technology- Pinch-to-Open accessory connector Versatile Connectivity -
- Bandwidth: 6,000 MHz
- Probe Type: Differential
-
Supplier: Data Connect Enterprise, Inc.
Description: pair and thin coaxial BNC network cables for media flexibility in new or expanding 10 Mbps Ethernet networks. The unit is fully compliant with the Ethernet version 1.0 / 2.0 specifications and the IEEE 802.3 standards. The H101 is also energy efficient, consuming only 3 watts in use.
- Network: 10Base-2, 10Base-T
- Connector: BNC, RJ-45
- Features: LED Indicator
- Form Factor: Module
-
Supplier: Data Connect Enterprise, Inc.
Description: Magnum 10Mb TB14 and TB14H Media Converters. All models offer a graceful way to convert and transmit data between twisted pair and thin coaxial BNC network cables for media flexibility in new or expanded 10Mb Ethernet networks. They provide standard collision detection and indication,
- Features: Full Duplex, LED Indicator, Rack Mountable
- Form Factor: Module
- Connector: RJ-45, ST Multimode, ST Single Mode
Find Suppliers by Category Top
Featured Products Top
-
Miniature & ultra-miniature, flexible CO-AX cables. All cables are run with very flexible bare copper conductors, .008" to .005" PP resin for good dielectric properties, a 44 AWG braided tinned copper shield, 90% minimum coverage, a .012" to .010" white (read more)
Browse Coaxial Cables and Triaxial Cables Datasheets for BRIM Electronics, Inc. -
In 2009, the aviation industry committed to an average improvement in fuel efficiency of 1.5% annually through 2020. In order to help our customers achieve the requirements, PIC Wire & Cable® has continually developed lighter-weight components (read more)
Browse Coaxial Cables and Triaxial Cables Datasheets for PIC Wire & Cable -
Cooner Wire's series of micro coax cables provide a flexible wire alternative to standard RG type coaxial cables. These miniature coaxial cable constructions utilize super flexible wire and are available off the shelf in sizes ranging from (read more)
Browse Coaxial Cables and Triaxial Cables Datasheets for Cooner Wire Company -
BRIM ELECTRONICS, INC.'s series of miniature and ultra-miniature, ultra-flexible CO-AX cables range from 26 AWG through 38AWG in ultra-flexible bare copper stranding, with a .008" through .005" PP resin, a 44AWG braided tinned copper shield, 90% minimum coverage, & a .012" to .010 (read more)
Browse Coaxial Cables and Triaxial Cables Datasheets for BRIM Electronics, Inc. -
, fine wire shielding and thin wall extrusion technology Cooner Wire's multiconductor cable provides superior flexibility and extended flex life in a small, lightweight and durable cable package. With over 100 (read more)
Browse Bare Conductor Wire and Cable Datasheets for Cooner Wire Company -
RFMATES® ULTRALITE family has been rapidly adopted by major aircraft and avionics OEMs in response to the rising industry demand for weight-saving cables. These lightweight, flexible cables offer significant weight savings over competitor and RG cables (read more)
Browse Coaxial Cables and Triaxial Cables Datasheets for PIC Wire & Cable -
manufacture custom cable suitable for your application. Whether you require flexibility, long flex life, high strength, durability, miniaturization/micro-miniature coaxial, reinforced silicone rubber multi-conductors or specialty hybrid cable, our design engineers will work with you throughout the (read more)
Browse Datasheets for New England Wire Technologies Corporation -
thermal path is allowed. Light Weight – Compared to traditional round cables, flat flex circuits are extremely thin, making them considerably lighter. (read more)
Browse Flat Cables Datasheets for Flexible Circuit Technologies, Inc. -
designing and manufacturing flexible multi-conductor cable tailored to your specific requirements. Design Methods: Miniaturization Flexible Stranding Thin wall/flexible insulating compounds and barrier layers Fine wire shields (read more)
Browse Multiconductor Cables Datasheets for New England Wire Technologies Corporation -
will find finely stranded copper wire conductors and high-strength alloy conductors. Combined with thin wall insulating technology, fine wire shielding and precision cabling and jacketing, all of these components work together to provide high flexibility in a small, lightweight and durable cable package. (read more)
Browse Control and Instrumentation Cables Datasheets for Cooner Wire Company
More Information Top
-
Leakage localisation with a mobile robot carrying chemical sensors
The sensor-sticks are connected to the base unit with a thin flexible RG158 coax cable .
-
Single-wire RF transmission lines for implanted devices
SWTLs have the potential to be thinner , less expensive, and more flexible than coaxial cable , but have the disadvantages of higher loss and increased tissue absorption compared to coax .
-
COLLECTED PAPERS OF CARL WIEMAN
This coaxial cable is rather lossy at high frequencies; however, it is much easier to use than rigid coax , and it transmits little vibration to the laser cavity because it is quite thin and flexible .
-
Alternative connection scheme for PMTs in large, low energy LXe detectors
Additionally, routing the cables is problematic since a bundle of many even thin coax cables can make up a considerable diameter. Twisted pair ca- bles or even better flexible strip lines would simplify the installation and servicing of …
-
Embedded DTV diversity antenna for notebook application with high SNR
A small metal pattern was made on the FR4 substrate to interconnect assemblies of the antenna, balun and Hirose U.FL coax cable . The antenna assemblies are integrated on a thin (0.25 mm) and flexible FR4 substrate so it is easy to embed the antenna in a notebook computer.
-
Automotive Electromagnetic Compatibility (EMC)
The coax types that are most often used are: RG-58‚ a flexible small diameter moderately lossy cable for short runs and jumpers RG-59‚ a small flexible 70 ohm cable for video RG-174, a thin flexible cable for mobile radio antennas RG-213, a low loss cable with …
-
ARINC 818 express for high-speed avionics video and power over coax
… the availability of these popular interfaces, they do not meet the needs of system with the following characteristics2 : • High data rates of >1 Gbps, and • Cable lengths of longer than 10 meters • Thin , flexible cables , and • Low, fixed … … cost standpoint to be able to upgrade systems to higher speeds using existing coax cabling, which cannot …
-
Conceptual monolithic pad grid array connector for transducer interconnects
Should the use of smaller wire and thinner dielectrics be possible, dramatic improvements in size and flexibility … The smaller cable shows the cross-section of a 100 element multiconductor wire structure utilizing 44 AWG 50 coax . … a diameter of 3.35mm (0.132") which is significantly smaller and more flexible than the 40 …
-
Experiences in local networking at USF
This allows 3Com to be much more flexible in its implementation than other Ethernets on twisted pair … 3Coms twisted pair equipment is called a PairTamer which acts as a balance-to-unbalance transformer, between thin coax cable and a single twisted pair.
-
C2G VGA cable - 100 ft | Softchoice
Thin (only 0.28 inches in diameter) and very flexible for easier installation! Use this extension cable in any educational or commercial installation for video projectors, plasma screens, LCD or … Cable construction consists of three 75 Ohm 28 AWG coax cables plus three 26 AWG twisted pairs …
Indicates content that may require registration and/or purchase.