-
Supplier: Seastrom Manufacturing Co., Inc.
Description: steel ground strap, copper ground strap Available Finishes: Cadmium plated ground strap, black oxide coated ground strap, nickel plated ground strap, tin plated ground strap, tin dip ground strap
- Features: Other
- Strap Types: Sheet / Strip
- Material: Stainless Steel
-
Supplier: NSI Industries LLC
Description: APPLICATION JUMPER BRAID CONSTRUCTION TYPE ANNEALED COPPER END TYPE SOLDER LENGTH 100 FT LENGTH - DECIMAL 1200 LENGTH - DECIMAL - UOM IN LENGTH IN FT 100 LENGTH IN FT - UOM FT MATERIAL TINNED COPPER WIDTH 3/8 INCH WIDTH - DECIMAL .375 WIDTH - DECIMAL - UOM IN WIDTH - FRACTIONAL
- Strap Types: Braid
- Material: Tinned Copper
-
Supplier: Cooner Wire Company
Description: We’ve created a monster... a superflex cable that flexes to fit your application. Blending high-strand-count tinned copper wire rope with extra flexible PVC and silicone insulations, Cooner Wire’s original series of Flexible Power Cable provides exceptional flexibility making power
- North American (AWG): 7 AWG
- Number of Wires: 832
- Strap Types: Braid
- Material: Copper
-
-
Description: Braided tin-plated copper conductor insulated with extruded PVC, TPE or fluoropolymer providing a cable that is resistant to water, oil, acids and solvents. USE: Insulated bonds, grounds, leads, flexible connectors.
- Rated Voltage: 300 volts
- Operating Temperature: 105 C
- North American (AWG): 1 to 18 AWG
- Features: AWG 2/0, 3/0, 4/0 or Larger
-
Description: Braided tin-plated copper conductor insulated with extruded PVC, TPE or fluoropolymer providing a cable that is resistant to water, oil, acids and solvents. USE: Insulated bonds, grounds, leads, flexible connectors. Typically constructed with tinned or bare copper wire,
- Rated Voltage: 0.3 kilovolts
- Operating Temperature: 105 C
- North American (AWG): 1 to 18 AWG
- Product Category: Bulk Cable
-
Supplier: icotek Corp
Description: Manufactured with highly flexible E-Cu stranded wires with connecting end pads made of tinned copper strips. The minimum transition and connecting resistance makes them perfectly suitable for use as ground straps. Ground straps are available with M4, M5, M6,
- Current Capacity: 177 to 210 amps
- Material: Copper
- Features: Other
- Strap Types: Sheet / Strip
-
Supplier: Consolidated Electronic Wire & Cable
Description: Specifications: 7/64" Oval Tinned Copper Wire Braid Applications: Shielding Ground Straps Packaging: 250 foot spools 100 foot spools
- North American (AWG): 34 AWG
- Rated Amperage: 20 amps
- Cable Shielding: Braid
- Cable Conductor: Copper and Copper Alloys
-
Description: New England Wire Technologies is well known as a manufacturer of high-quality braided wire products. We product braids for diverse applications such as ground strap, motor brush leads, circuit breaker shunts as well as for mechanical and electrical protection of single and
- North American (AWG): 2 to 22 AWG
- Cable Conductor: Copper and Copper Alloys
-
Supplier: Allied Electronics, Inc.
Description: Tinned Copper Flat Braid, For Point-to-Point Ground Path, Wire⁄Cable Shielding A tight weave of multi-strand, soft drawn tinned copper wire; tinned copper braid is an ideal shielding material for short-run cables providing easy radial termination. In
-
Supplier: Allied Electronics, Inc.
Description: Tinned Copper Flat Braid, For Point-to-Point Ground Path, Wire⁄Cable Shielding A tight weave of multi-strand, soft drawn tinned copper wire; tinned copper braid is an ideal shielding material for short-run cables providing easy radial termination. In
-
Supplier: Allied Electronics, Inc.
Description: Tinned Copper Flat Braid, For Point-to-Point Ground Path, Wire⁄Cable Shielding A tight weave of multi-strand, soft drawn tinned copper wire; tinned copper braid is an ideal shielding material for short-run cables providing easy radial termination. In
-
Supplier: Lapp Tannehill
Description: Continental Cordage's Tinned Copper Flat Braid is typically used as a flexible and durable ground strap. Made in compliance with AA59569 (formerly QQB575) specifications where applicable, the raw material meets ASTM B33 requirements. Continental Cordage 264, 1-inch
- Features: Other
-
Supplier: Lapp Tannehill
Description: Continental Cordage's Tinned Copper Flat Braid is typically used as a flexible and durable ground strap. Made in compliance with AA59569 (formerly QQB575) specifications where applicable, the raw material meets ASTM B33 requirements. Continental Cordage 284, 2-inch
- Features: Other
-
Supplier: Lapp Tannehill
Description: Continental Cordage's Tinned Copper Flat Braid is typically used as a flexible and durable ground strap. Made in compliance with AA59569 (formerly QQB575) specifications where applicable, the raw material meets ASTM B33 requirements. Continental Cordage 235, 1-inch
- Features: Other
-
Supplier: DigiKey
Description: "Tubular Ground Braid 0.170"" (4.32mm, 17/100"") - Inner Dia X 250.0' (76.20m) 34 AWG"
- North American (AWG): 34 AWG
- Strap Types: Braid
- Material: Tinned Copper
- Shape: Tubular
-
Supplier: Lapp Tannehill
Description: Continental Cordage's Tinned Copper Flat Braid is typically used as a flexible and durable ground strap. Made in compliance with AA59569 (formerly QQB575) specifications where applicable, the raw material meets ASTM B33 requirements. Continental Cordage 230, 3/16-inch
- Features: Other
-
Supplier: Heilind Electronics, Inc.
Description: GENERAL DUTY GROUND STRAP COPPER / TIN PLATED
- Connector Type: Circular / Cylindrical Connector
-
Supplier: Radwell International
Description: GROUNDING KIT, FOR ENCLOSURE, STRAPS EQUIPMENT GROUNDING CABLE,INCLUDES SIX FLAT TINNED BRAIDED COPPER GROUND STRAPS, 40 AMP CAPACITY. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Alpha Wire
Description: Alpha Wire braid is an exceptional, low resistance option to create a point-to-point ground strap. In retrofit applications, braid is an ideal way to install additional shielding to your cable. Try our newest addition to FIT family, Brass Braid Sleeving. Featuring tough, tubular
- North American (AWG): 5 AWG
- Current Capacity: 100 amps
- Strap Types: Braid
- Standards and Certifications: RoHS Compliant
-
Supplier: Cooner Wire Company
Description: Flexible flat braided ground strap or flexible tubular braided wire meet AA 59569 (formerly QQB575) and are available in tinned copper, and silver plated copper constructions. Cooner Wire’s braided copper strap provides high performance, high
- North American (AWG): 9 AWG
- Number of Strands: 528
- Width: 0.625 inch
- Thickness: 0.046875 inch
-
Description: Tinned copper conductors insulated with silicone rubber. The charts for UL3212, UL3213 and UL3214 demonstrate the preferred stranding options for maximum flexibility and are not required to meet UL. Please discuss your specific application with one of our wire design specialists. USE:
- Rated Voltage: 600 volts
- Nominal Outer Diameter: 0.133 to 0.482 inch
- Operating Temperature: 150 C
- North American (AWG): 1 to 22 AWG
-
Supplier: Cooner Wire Company
Description: We’ve created a monster... a superflex cable that flexes to fit your application. Blending high-strand-count tinned copper wire rope with extra flexible PVC and silicone insulations, Cooner Wire’s original series of Flexible Power Cable provides exceptional flexibility making power
- North American (AWG): 2 AWG
- Rated Voltage: 0.6 kilovolts
- Rated Amperage: 170 amps
- Operating Temperature: 150 C
-
Supplier: TE Connectivity
Description: Circuit Board Connector & Housing Type : Receptacle Connector Shell Size : 1 Connector System : Board-to-Board Ground Feature Type : Grounding Straps Shell Material Configuration : Front Metal Shell Termination Features Termination Method to PCB : Through Hole - Solder Termination Post
- Current Rating: 6 amps
- Number of Contacts: 9 #
- Contact Pitch: 2.7431985186728 mm
- Connector Type: Board-to-Board Connector, D-Sub
-
Supplier: TE Connectivity
Description: & Housing Type : Plug Connector Shell Size : 4 Connector System : Board-to-Board Ground Feature Type : Grounding Straps, Grounding Indents Shell Material Configuration : Front Metal Shell Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail
- Current Rating: 6 amps
- Contact Pitch: 2.7685985049568074 mm
- Number of Contacts: 37 #
- Connector Type: Board-to-Board Connector
Find Suppliers by Category Top
Featured Products Top
-
Flat tinned copper braid, per MIL SPEC. QQ-B-575F, A-A-59569, 95% minimum shielding coverage. Conductors are annealed tinned copper. Suitable for EMI & RFI removal, grounding straps, bonds, leads, and flexible connectors. Strap Types: Braid Shape: Flat Material: Copper North American: 9.00 AWG (read more)
Browse Grounding Straps Datasheets for BRIM Electronics, Inc. -
QQB575) and are available in tinned copper, silver plated copper and bare copper constructions. Cooner Wire’s braided copper strap provides high performance, high flexibility and is available in (read more)
Browse Bare Conductor Wire and Cable Datasheets for Cooner Wire Company -
recognizable as a grounding point. Ground bars are not to be confused with neutral bars. For UL listed industrial control panels, ground bars or terminals must be UL 467 listed. Ground bars are made of copper and tin-plated. The mounting brackets and screws are green in color to make them easily recognizable as a grounding system in the electrical operations. (read more)
Browse Wire Terminals Datasheets for BlockMaster Electronics, Inc. -
-strand-count tinned copper wire rope with extra flexible PVC and silicone insulations, Cooner Wire’s original series of Flexible Power Cable provides exceptional flexibility (read more)
Browse Electrical Power Wires Datasheets for Cooner Wire Company -
We've created a monster... a superflex cable that flexes to fit your application. Blending high-strand-count tinned copper wire rope with extra flexible PVC and silicone insulations, Cooner Wire's original series of Flexible Power Cable provides exceptional flexibility making power distribution (read more)
Browse Electrical Power Wires Datasheets for Cooner Wire Company -
circular mil area of any AWG size. We stock flexible wire rope in tinned copper, bare copper and silver-plated copper. Also known as grounding (read more)
Browse Wire Rope and Mechanical Cable Datasheets for Cooner Wire Company -
.5 mm diameter makes it ideal for tight panel spaces, while the stranded, tin-plated copper conductor offers durability and flexibility. Low capacitance and resistance help maintain excellent signal integrity, and it meets EN 45545 and NFPA 130 fire protection standards all while operating reliably (read more)
Browse Data Acquisition Datasheets for Knick Interface LLC -
SLA®, UL Listed, is a flexible steel conduit with a galvanized steel core, over which a tinned copper shielding braid is applied. The outer jacket is flexible PVC with a temperature rating of -30°C to 80°C Dry/60°C Wet/70°C Oil while the braid offers a minimum of 90% shielding (read more)
Browse Electrical Conduit Datasheets for Electri-Flex Company -
for all types of TV's, Stereo's, Monitors, Computers, Communication Systems and other Multimedia Devices. Aircraft Antenna Cable All PIC aircraft antenna cables have multiple shields of tinned copper braid with 95 (read more)
Browse Coaxial Cables and Triaxial Cables Datasheets for PIC Wire & Cable -
Conductor Materials: Bare Copper Oxygen-Free Copper Tinned Copper Silver Plated Copper Nickel Plated Copper Magnet Wire Wide variety of (read more)
Browse Hookup Wires Datasheets for New England Wire Technologies Corporation
More Information Top
-
Federal Register > Monday, September 21, 2015 > [80 FR 56962] Foreign-Trade Zone (FTZ) 119-Minneapolis-St. Paul, Minnesota; Notification of Proposed Production...
… pins; fasteners; carriage bolts; u-bolts; steering column screws; weld nuts; stud ball pins; washers; rivets; spring clips, circle pins; hinges; hitch pins; rod assemblies; springs; brackets; clamps; retaining straps; collars and button-plugs); tinned copper ground straps ; ground cables; aluminum/copper/steel rivets …
-
Selection, Construction, Validation and Utilization of An Open Area Test Site for EMI Testing of Automotive Vehicles
Tin coated copper ground strap of 3 mm thickness with 50 mm width are used to connect conductive ground plane and the earthing grid configuration at single point as shown in Figure 9 above.
-
Audel Guide to the 2011 National Electrical Code: All New Edition
TINNED COPPER STRAP FOR GROUNDING .
-
American National Standard for Methods of Measurement of Radio-Noise Emissions from Low-Voltage Electrical and Electronic Equipment in the Range of 9 kHz to 40...
The connection from the conducting surface should be accomplished by connecting (bonding) a tinned - copper ground strap or a heavy ground lead to the conducting surface using a brass or bronze ground stud fitted with brass or bronze washers and a nut …
-
Cable for High Pulse Power Applications
tinned copper braided grounding straps .
-
Alpha Wire - 1230 SV005 - Wire - Hook-Up - Allied Electronics
Tinned copper flat braid, used as a Ground strap , provides an excellent, low resistance ground path.
-
Alpha Wire - 1235 SV005 - Wire - Hook-Up - Allied Electronics
Tinned copper flat braid, used as a Ground strap , provides an excellent, low resistance ground path.
-
Alpha Wire - 1233/2 SV005 - Wire - Hook-Up - Allied Electronics
Tinned copper flat braid, used as a Ground strap , provides an excellent, low resistance ground path.
Indicates content that may require registration and/or purchase.