Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: SAE International
Description: In this paper, we will present a torque and angle sensor for use in electrical power steering (EPS) systems. The developed sensor has torsion angle sensing capabilities between the input and output shafts linked by a torsion bar as well as multi-turn angle
-
Supplier: Sensor Technology, Ltd.
Description: losses. Knowing the exact shaft angle at which torque peaks or dips occur is crucial for test stand engineers, providing insights into rotational stiction that may occur at specific shaft positions. In process control applications, monitoring the expected torque values at
- Maximum Torque: 1.5486725663716807 to 176.99115044247787 In-lbs
- Torque Sensor Type: Rotary
- Category of Device: Sensor / Transducer
- Electrical Output: Serial
-
Supplier: Kistler Group
Description: Type 4502A... torque sensors operate on the strain gage principle and supply an analog output signal of ±0 ... 5 V which is contactless transferred. Available also with integrated rotational angle/speed measurement. The Mini-Smart torque sensor uses strain gage
- Maximum Torque: 4.42477876106195 to 8,849.55752212389 In-lbs
- Operating Temperature: 50 to 140 F
- Electrical Output: Analog Voltage
- Category of Device: Sensor / Transducer
-
-
Supplier: PCB Piezotronics, Inc.
Description: Hand Torque Angle Wrench, w/Angle Encoder & Auto-ID, 200 in-lb (22.7 Nm), 12-inch Handle, 3/8-inch Square Drive, 10-pin PT Receptacle For more information on RS Technologies Fastener Assembly products and applications, please visit:
- Drive Size: 0.375 inch
- Length: 13.7 inch
- Weight: 0.8 lbs
- Torque: 200 In-lbs
-
Supplier: PCB Piezotronics, Inc.
Description: Hand Torque Angle Wrench, w/Angle Encoder & Auto-ID, 500 ft-lb (678 Nm), 43-inch Handle, 3/4-inch Square Drive, 10-pin PT Receptacle For more information on RS Technologies Fastener Assembly products and applications, please visit:
- Drive Size: 0.75 inch
- Length: 45.63 inch
- Weight: 6.5 lbs
- Torque: 6,000 In-lbs
-
Supplier: Sensor Developments, Inc.
Description: This special steering torque and angle sensor is specifically designed to test drift pull on vehicles. Featuring integrated electronics that are powered by the USB connection, operators are able to use their laptop computer to acquire and process torque and angle.
- Maximum Torque: 85 In-lbs
- Accuracy: 0.1 ±% Full Scale
- Category of Device: Sensor / Transducer
- Electrical Output: Serial
-
Supplier: Sensor Developments, Inc.
Description: The IRT (infrared rotating torque) sensor is based on our popular 01251 model, and now includes frequency ouput. All setup and configuration settings are completed through a very easy to use USB based GUI package and feature selectable outputs, filter settings and range settings. This
- Torque Sensor Type: Rotary
- Category of Device: Sensor / Transducer
- Technology: Strain Gauge
-
Supplier: Sensor Developments, Inc.
Description: This low profile steering effort sensor is installed inline with the steering column and is virtually unnoticed by the driver. 01227 is used to evaluate steering torque and angle in new and existing steering systems and components in automobiles, trucks, and buses. OPTIONAL
- Maximum Torque: 300 to 2,000 In-lbs
- Accuracy: 0.1 ±% Full Scale
- Operating Temperature: -65 to 250 F
- Electrical Output: Analog Voltage
-
Supplier: ATI Industrial Automation
Description: The ATI Multi-Axis Force/Torque Sensor system measures all six components of force and torque. The system consists of a transducer, shielded high-flex cable, and intelligent data acquisition system, Ethernet/DeviceNet interface or F/T controller. Force/Torque
- Maximum Torque: 176.991150442478 In-lbs
- Category of Device: Sensor / Transducer
- Technology: Strain Gauge
-
Supplier: Sensor Developments, Inc.
Description: Digtial FM telemetry offers continuous, non-contact torque data from the very low mass, rotating steering sensor to a stationary receiver. This system provides a portable, stateof- the-art steering effort sensor. It can be used in the field, laboratory, or on the test track to
- Maximum Torque: 200 to 1,500 In-lbs
- Electrical Output: Analog Voltage
- Category of Device: Sensor / Transducer
-
Supplier: OMEGA Engineering, Inc.
Description: The TQ513 Series are designed to measure the rotating torque using shaft-to-shaft in-line placement. Heavy-duty silver slip rings provide secure transmission of power and signal from the rotating shaft to your instrumentation. An optional 1024 ppr optical encoder is available to measure
- Torque Measurement Range: 3.125 to 2,000 In-lbs
- Operating Temperature: -65 to 250 F
- Output: Analog Voltage
- Type: Torque
-
Supplier: Mountz, Inc.
Description: The Rotary Torque & Angle Sensor is the ideal torque-auditing tool for testing the actual torque being applied on the assembly application. By connecting a rotary torque sensor between an electric or pneumatic tool and assembly application, you can
- Maximum Torque: 960 to 9,600 In-lbs
- Torque Sensor Type: Rotary
- Category of Device: Sensor Element / Chip
-
Supplier: Mountz, Inc.
Description: The Rotary Torque & Angle Sensor is the ideal torque-auditing tool for testing the actual torque being applied on the assembly application. By connecting a rotary torque sensor between an electric or pneumatic tool and assembly application, you can
- Maximum Torque: 480 to 4,800 In-lbs
- Torque Sensor Type: Rotary
- Category of Device: Sensor Element / Chip
-
Supplier: Mountz, Inc.
Description: The Rotary Torque & Angle Sensor is the ideal torque-auditing tool for testing the actual torque being applied on the assembly application. By connecting a rotary torque sensor between an electric or pneumatic tool and assembly application, you can
- Maximum Torque: 1 to 10 In-lbs
- Torque Sensor Type: Rotary
- Category of Device: Sensor Element / Chip
-
Supplier: Mountz, Inc.
Description: The Rotary Torque & Angle Sensor is the ideal torque-auditing tool for testing the actual torque being applied on the assembly application. By connecting a rotary torque sensor between an electric or pneumatic tool and assembly application, you can
- Maximum Torque: 10 to 100 In-lbs
- Torque Sensor Type: Rotary
- Category of Device: Sensor Element / Chip
-
Supplier: Kistler Group
Description: The dual range sensor offers the advantage of freely scalable range switching, which allows highly accurate measurement of both the peak and particularly the operating torque. The sensor offers an integrated high resolution speed/angle measurement sensor up to 8
- Maximum Torque: 1.76991150442478 to 44,247.7876106195 In-lbs
- Accuracy: 0.05 to 0.2 ±% Full Scale
- Operating Temperature: 50 to 140 F
- Electrical Output: Analog Voltage
-
Supplier: Kistler Group
Description: Type 4501A... torque sensors operate on the strain gage principle and supplies an analog output signal in mV/V. The sensors are particularly suitable for screw driving assembly operations. These sensors use strain gage technology. Power is supplied and the measurement
- Maximum Torque: 17.6991150442478 to 8,849.55752212389 In-lbs
- Operating Temperature: 14 to 158 F
- Electrical Output: Analog Voltage
- Category of Device: Sensor / Transducer
-
Supplier: OMEGA Engineering, Inc.
Description: The TQ514 Series use a unique digital, non-contact wireless system to supply power to and transmit the signal from the rotating sensor. The digital torque signal is then converted and amplified to a ±5 Vdc analog signal. This system reduces noise and allows for higher operating speeds.
- Torque Measurement Range: 3.125 to 2,000 In-lbs
- Operating Temperature: -40 to 185 F
- Output: Analog Voltage
- Type: Torque
-
Supplier: Kistler Group
Description: Pressure and shear sensitive quartz disks are integrated under high preload between a hollow preload screw and a nut designed as the sensor case. Because of the extremely high rigidity of the sensor elements, the components F z and M z are measured practically without change of stroke
- Maximum Torque: 1,769.91150442478 In-lbs
- Operating Temperature: -40 to 248 F
- Electrical Output: Analog Voltage
- Technology: Piezoelectric
-
Supplier: Transcat, Inc.
Description: Product Highlights 1/2 Drive, Torque & Angle Meter, Range 72-1800 in-lb, 6-150 ft-lb, 8-200 Nm Eliminates hand held position error ±1% Accuracy of reading 10 to 100% of scale in both directions (Clockwise & Counter Clockwise) Instant Gyro Synchronization ±1° Precision at normal speed
- Maximum Torque: 1,800 In-lbs
- Category of Device: Instrument / Meter
-
Supplier: Transcat, Inc.
Description: Product Highlights 3/8 Drive, Torque & Angle Meter, Range 150-3000 in-lb, 12.5-250 ft-lb, 17-340 Nm Eliminates hand held position error ±2% Accuracy of reading 10 to 100% of scale in both directions (Clockwise & Counter Clockwise) Instant Gyro Synchronization ±1° Precision at normal
- Maximum Torque: 3,000 In-lbs
- Category of Device: Instrument / Meter
-
Supplier: Transcat, Inc.
Description: Product Highlights 3/8 Drive, Torque & Angle Meter, Range 90-1800 in-lb, 7.5-150 ft-lb, 10-200 Nm Eliminates hand held position error ±2% Accuracy of reading 10 to 100% of scale in both directions (Clockwise & Counter Clockwise) Instant Gyro Synchronization ±1° Precision at normal
- Maximum Torque: 1,800 In-lbs
- Category of Device: Instrument / Meter
-
Supplier: Transcat, Inc.
Description: Product Highlights 3/4 Drive, Torque & Angle Meter, Range 192-4800 in-lb, 16-400 ft-lb, 21.5-542 Nm Eliminates hand held position error ±1% Accuracy of reading 10 to 100% of scale in both directions (Clockwise & Counter Clockwise) Instant Gyro Synchronization ±1° Precision at normal
- Maximum Torque: 4,800 In-lbs
- Category of Device: Instrument / Meter
-
Supplier: Novotechnik U.S., Inc.
Description: This category combines absolute angle measurement Hall effect sensors and potentiometric sensors with resistive elements – including rotary potentiometers and panel mount types. Sub categories include low torque, precision, heavy duty, geared potentiometers, auto sport,
- Maximum Angular Measurement: 345 degrees
- Mechanical Range: 345 degrees
- Output: Analog Voltage
- Technology: Hall Effect Sensor, Potentiometer
-
Supplier: Mecmesin Corporation
Description: counter-clockwise torque Accuracy ±1% of full scale Maximum 5000 r.p.m. Overload protection feature Rotary torque/angle sensors also available FAST series, 10 capacities from 2N.m to 150N.m (18lbf.in to 111lbf.ft), (available with square or round drives) What's included?
- Maximum Torque: 17.6991150442478 to 1,327.43362831858 In-lbs
- Accuracy: 1 ±% Full Scale
- Torque Sensor Type: Rotary
- Category of Device: Sensor / Transducer
-
Supplier: Interface, Inc. - AZ
Description: fittings. Applications include fastener testing, torque to turn, installation monitoring and torque vs. clamping force. The optional angle encoder allows 0.25 degree revolution.
- Maximum Torque: 1.76991150442478 to 176.991150442478 In-lbs
- Operating Temperature: 32 to 140 F
- Electrical Output: Analog Voltage
- Torque Sensor Type: Rotary
-
Supplier: Interface, Inc. - AZ
Description: high-precision, shaft-style sensor. The contactless design features 0.1% combined error, high-level ±5V or ±10V analog output, 16-bit resolution and 3khz bandwidth. A remotely activated, internal shunt calibration resistor provides a known 5V calibration signal. Speed and angle can be
- Maximum Torque: 0.265486725663717 to 176,991.150442478 In-lbs
- Operating Temperature: 32 to 140 F
- Electrical Output: Analog Voltage
- Torque Sensor Type: Rotary
-
Supplier: Interface, Inc. - AZ
Description: Why the Interface series T4 General Purpose Rotary Torque Transducer is the best in class: Capacities from 0.1 Nm to 1K Nm (0.88 to 8.85K lb-in) ±5 VDC output Digital electronics Stainless steel shaft 12 to 28 VDC supply Contactless 10 KHz sample rate 12-bit resolution More Information The T4
- Maximum Torque: 0.884955752212389 to 8,849.55752212389 In-lbs
- Operating Temperature: 32 to 140 F
- Electrical Output: Analog Voltage
- Torque Sensor Type: Rotary
-
Supplier: PCB Piezotronics, Inc.
Description: Rotary Torque Angle Transducer, w/Auto-ID, 10,000 Nm (7376 lbf-ft), 1 1/2-inch Square Drive, 10-pin PT Receptacle For more information on RS Technologies Fastener products and applications, please visit: https://www.pcb.com/sensors-for-test-measurement/fastener-technology and
- Operating Temperature: 0 to 200 F
- Electrical Output: Analog Voltage
- Category of Device: Instrument / Meter
- Torque Sensor Type: Rotary
-
Supplier: PCB Piezotronics, Inc.
Description: Rotary Torque Angle Transducer, w/Auto-ID, 15 Nm (132 in-lb), 1/4-inch Hex Drive, 10-pin PT Receptacle For more information on RS Technologies Fastener products and applications, please visit: https://www.pcb.com/sensors-for-test-measurement/fastener-technology and click the
- Operating Temperature: 0 to 200 F
- Electrical Output: Analog Voltage
- Category of Device: Instrument / Meter
- Torque Sensor Type: Rotary
-
Supplier: Dover Flexo Electronics, Inc.
Description: The EasyWeb™ is an open loop torque controller designed to maintain constant web tension or provide taper tension to center driven rewind or unwind applications. Web tension is regulated by controlling motor or brake torque based on varying levels of roll diameter. An Inertia
- Control Signal: Analog Voltage, Current Loop
- Interface: Digital Front Panel, Knobs / Switches / Meter
- Type: Frequency Input
- Standards and Compliance: Other
-
Supplier: Mark-10 Corporation
Description: Accommodates any Mark-10 indicator or Series TT03 torque gauge (indicator portion). Features an angle adjustment to optimize the viewing angle. Note: For indicator positioning only. It should not be used to support a force gauge or torque sensor in a load-bearing
- Test Fixture Type: Test Stand
-
Supplier: ams
Description: The AS5132 is a contactless magnetic rotary position sensor for accurate angular measurement over a full turn of 360 degrees. The absolute angle measurement provides instant indication of the magnet’s angular position with a resolution of 8.5 bit = 360 positions per revolution via a
- Operating Temperature: -40 to 302 F
- Classification: Sensor / Transducer
-
Supplier: Infineon Technologies AG
Description: also designed with TLE5501 E0002 | Angle sensors BSZ215C H | Dual MOSFET SAK-TC364DP-64F300F AA | AURIX™ Family – TC36xDP TLE5309D E1211 | Angle sensors TLE5501 E0002 | Angle sensors BSZ215C H | Dual MOSFET SAK-TC364DP-64F300F AA | AURIX™ Family – TC36xDP
- Features: Magnetic Sensor, Other
- Standards and Certifications: RoHS Compliant
- Package / Mounting: Surface Mount (SMD)
- Packing Method: Tape Reel
-
Supplier: Infineon Technologies AG
Description: Magnetic switches TLE5012BD E1200 | Angle sensors TLE4906L | Magnetic switches TLE5012BD E1200 | Angle sensors TLE4906L | Magnetic switches
- Features: Magnetic Sensor, Other
- Standards and Certifications: RoHS Compliant
Find Suppliers by Category Top
Featured Products Top
-
How It Works: Core Principle of Hypersen 6-Axis Force Sensor. Hypersen 6-axis force sensor is built on advanced strain gauge technology. It integrates high-sensitivity strain gauges into a rugged, compact elastic body. When external forces or torques act on the sensor, the elastic body (read more)
Browse Six-axis Force and Torque Sensors Datasheets for Hypersen Technologies Co., Ltd. -
reduced maintenance fees and machinery downtime. • Fully Customizable – Depending on the application the BLDC is fully customizable in regard to torque and speed as well as the size envelope. The motors can be run with sensors and without sensors. Brushless motors can also have more poles than a (read more)
Browse Brushless Motors Datasheets for parvalux by maxon -
sensor is built on advanced strain gauge technology. It integrates high-sensitivity strain gauges into a rugged, compact elastic body. When external forces or torques act on the sensor, the elastic body deforms slightly, and the strain gauges convert this deformation into measurable electrical (read more)
Browse Six-axis Force and Torque Sensors Datasheets for Hypersen Technologies Co., Ltd. -
and high gripping force with compact size Gripping diameter: 50 mm Radial gripper DHRS Lateral support for gripper jaws even under high torque load Total opening angle: 180° Angle gripper DHWS Optimised gripper (read more)
Browse Grippers Datasheets for Festo Corporation -
BLDC motor properly, the precise position of the magnet that is being sensed must be known. This typically requires an angle sensor, such as a magnetic Hall sensor or encoder. Compared to a DC motor, the BLDC solution adds cost and complexity to the controller design. For cost optimization, some BLDC (read more)
Browse DC Motor Drives Datasheets for Allegro MicroSystems Inc. -
new DRVS pneumatic semi-rotary vane drive and matched contactless position sensor that transforms a relatively simple and low cost drive into a solution that lowers engineering and inventory overhead, is fast and easy to install, and delivers long (read more)
Browse Pneumatic Rotary Actuators Datasheets for Festo Corporation -
applications requiring high torque at low speeds, such as lab automation and medical analyzers. Additionally, the platform offers step angle variations from 1.8° to 0.9°, designed for high resolution. Microstepping capabilities divide each step into many increments by controlling the magnitude of the (read more)
Browse Stepper Motors (rotary) Datasheets for Portescap -
wires. The maximum torque that can be achieved is around 20 Nm (or 40 Nm for a short time). The joint angles of the legs are recorded by means of high-precision optical encoders. At the same time, each motor has a high-resolution encoder that (read more)
Browse DC Motors Datasheets for FAULHABER MICROMO -
best way of meeting these various demands. Stepper motors can be used to achieve defined step sizes, without the need for any further sensors - each control pulse causes the motor to turn by a defined step angle. Thanks to the large number (read more)
Browse Stepper Motors (rotary) Datasheets for FAULHABER MICROMO -
The Telemecanique Sensors XCKN2118P20C is a compact electromechanical limit switch designed to detect the position, presence, travel limit, or movement of machine components. It belongs to the Telemecanique Limit Switches (read more)
Browse Control and Instrumentation Cables Datasheets for ERSAELECTRONICS PTE. LTD.
Conduct Research Top
-
How Torque and Angle Sensors can Improve Your Fastening Strategies
Everything that is assembled on a manufacturing line is put together using some sort of fastening strategy, and torque is a large part of these strategies. Consider the measurement of torque and angle and the role it plays in how fasteners hold sophisticated mechanical devices together. The usual
-
How Torque and Angle Sensors Can Improve Your Fastening Strategies
Everything that is assembled on a manufacturing line is put together using some sort of fastening strategy, and torque is a large part of these strategies. Consider the measurement of torque and angle and the role it plays in how fasteners hold sophisticated mechanical devices together. The usual
-
Torque Sensor Application - Rotating Torque Monitoring System
Inline Rotary Torque Sensors / Transducers are normally used in line with rotating shafts or nut runners for feed back control. For optimum performance, it is recommended to utilize coupling in order to minimize extraneous load & moments due to misalignment. When selecting the torque sensor, make
More Information Top
-
Automotive Mechatronics
The steering angle and TAS ( Torque Angle Sensor ) steer- ing-angle sensor illustrated in Figure 9 thus requires a total of eight tracks, which are read optoelectronically, to measure two angles w1 and w2.
-
Bosch Automotive Electrics and Automotive Electronics
The steering angle and TAS ( Torque Angle Sensor ) steer- ing-angle sensor illustrated in Figure 9 thus requires a total of eight tracks, which are read optoelectronically, to measure two angles w1 and w2.
-
The South Korean Automotive Supplier Report
… Electronic Control Unit (ECU), electronic modules, Electronic Stability Program (ESP), hands free system, haptic switch, inhibitor switches, interior switches, junction boxes, outside mirror switches, power window switches, relay, sensors, room lamps, Steering Angle Sensor (SAS), Torque Angle Sensor (TAS), Virtual Engine Sound …
-
The South Korea Automotive Supplier Report
… Electronic Control Unit (ECU), electronic modules, Electronic Stability Program (ESP), hands free system, haptic switch, inhibitor switches, interior switches, junction boxes, outside mirror switches, power window switches, relay, sensors, room lamps, Steering Angle Sensor (SAS), Torque Angle Sensor (TAS), Virtual Engine Sound …
-
Daesung Electric
… System, Electronic Component Systems, Electronic Control Suspension Systems, Electronic Control Units, Electronic StabilityProgram, Hands Free Systems, Haptic Switches, Inhibitor Switches, Interior Switches, Junction Blocks, Outside Mirror Switches, Power Window Switches, Relays, Sensor, Steering Angle Sensor, Torque Angle Sensors , Virtual Engine Sound Systems …
-
LG Electronics - Infotainment
LGInnotek develops automotive electric components such as ABS motors, EPS motors, torque angle sensors , DCT motors, AFLS actuators, network modules, BMS, LED light source modules for automobile lamps, and automotive camera modules.
-
Supplying GM
Steering Angle Sensor Torque Sensor (through ZF Lenksysteme) Wheel speed sensors BOWLES FLUIDICS .
-
A new control strategy for DLR's multisensory articulated hand
Angle Sensor Torque Sensor .
-
Bourns Announces Combined Torque And Angle Sensor For Electric Power Assisted Steering Applications (EPAS)
Bourns Announces Combined Torque And Angle Sensor For Electric Power Assisted Steering Applications (EPAS .
-
Multidiscipline collaborative optimization of differential steering system of electric vehicle with motorized wheels
… the paper, the collaborative optimization model of the DSS is built, which takes the steering economy as the main discipline (main system), and the steering feel, the steering flexibility and the mechanical character of torque and angle sensors as the sub discipline …
Indicates content that may require registration and/or purchase.