-
Supplier: Laser 2000 GmbH
Description: Depending on laser operating conditions, pulses of typically 2kW peak power and pulse widths of 200ns are achieved at frequencies up to 1kHz. PL6 The highest power tunable CO2 laser currently available is the model PL6, offering single line power up to 180 W and more than
- Wavelength Range: 5.2 to 11 nm
- Laser Power: 1,000 to 180,000 milliwatts
- Pulse Length: 200 ns
- Repetition Rate: 1,000 Hz
-
Supplier: Soliton Laser und Messtechnik GmbH
Description: Line tunable CO2 lasers are used for spectroscopy, interferometry and far IR laser pumping. In order to provide discreet lines ACCES LASER COMPANY uses different laser models. The simplest version is line stabilized by changing the resonator length.
- Wavelength Range: 9,200 to 10,800 nm
- Laser Power: 200 to 40,000 milliwatts
- Beam Area: 4.524 mm²
- Operating Voltage: 12 to 48 volts
-
Supplier: LightMachinery Inc.
Description: The fully configurable IMPACT 4000 series lasers are designed for more scientific and specialized applications. The short pulse of the thyratron switched IMPACT 4000 is ideal for ultrasound applications as well as applications in infrared chemistry. The IMPACT 4000 can be configured with a
-
-
Supplier: Research Electro-Optics, Inc.
Description: Infrared or our Multi-Line and Frequency/Intensity Stabilized lasers. REO™s Multi-Line Tunable HeNe Lasers generate TEM00 mode structure, 500:1 linearly polarized outputs at five selectable discrete wavelengths: 543 nm, 594 nm, 604 nm, 612 nm, and 633 nm. Wavelength Power Levels
- Wavelength Range: 543 to 633 nm
- Laser Power: 0.3 to 4 milliwatts
- Beam Area: 0.396 to 0.466 mm²
- Laser Type: Helium Neon Lasers
-
Supplier: SPIE
Description: control, aging, and dynamics are discussed, and a review of other DWDM sources such as external-cavity lasers, tunable VCSELs, laser arrays, fiber and waveguide lasers, and tunable pulse sources is included. Anyone interested in the new and powerful applications of
-
Supplier: Mettler-Toledo Technologies GmbH
Description: Tunable Diode Laser for O₂ Measurement The GPro® 500 oxygen gas analyzer is a unique tunable diode laser spectrometer designed for safety applications. It uses a folded-path laser beam design for simple installation and measurement. Fast Response In Safety
- Form Factor: Lab / Benchtop
-
Supplier: Newport MKS
Description: accuracy and repeatability. Because Venturi lasers are based on our award winning design, they are extremely dependable with OEM proven 24/7 reliability (>500-million cycles tested without failure). Venturi lasers are ideal for fiber sensing, spectroscopy, laser seeding,
- Laser Power: 1.5848931924611136 milliwatts
-
Supplier: Newport MKS
Description: The TLB-6736 Velocity™ Widely Tunable Laser features a 1975-2075 nm tuning range and 2 mW of free space output power at 2030 nm. It offers up to 20 nm/s tuning speed. The TLB-6700 series is a complete redesign of our well established Velocity laser series. The world’s most
-
Supplier: Newport MKS
Description: tunability with low noise, high accuracy and repeatability. Because Venturi lasers are based on our award winning design, they are extremely dependable with OEM proven 24/7 reliability (>500-million cycles tested without failure). Venturi lasers are ideal for fiber sensing,
- Laser Power: 1.5848931924611136 milliwatts
-
Supplier: Newport MKS
Description: tunability with low noise, high accuracy and repeatability. Because Venturi lasers are based on our award winning design, they are extremely dependable with OEM proven 24/7 reliability (>500-million cycles tested without failure). Venturi lasers are ideal for fiber sensing,
- Laser Power: 1.5848931924611136 milliwatts
-
Supplier: Accuris
Description: Standard Test Method for Determination of Hydrogen Sulfide (H2S) in Natural Gas by Tunable Diode Laser Spectroscopy (TDLAS)
-
Supplier: CASTECH, Inc.
Description: wavelengths.Applications:-Laser wavelength tuning -Wavelength selection -Laser-microscope -Laser imaging -Spectroscopy
-
Supplier: Lumentum Operations, LLC
Description: performance is achieved by combining an inherently quiet laser oscillator with a noise reduction circuit, which effectively eliminates the laser™s natural relaxation oscillation. NPRO lasers are built in a compact, OEM-friendly package with all necessary control electronics on
- Wavelength Range: 1,064 to 1,319 nm
- Laser Power: 25 to 700 milliwatts
- Operating Voltage: 100 to 240 volts
- CDRH Classification: Class IIIb, Class IV
-
Supplier: ASTM International
Description: 1.1 This test method is for the online determination of hydrogen sulfide (H2S) in natural gas using tunable diode laser absorption spectroscopy (TDLAS) analyzers also known as a "TDL analyzers." The particular wavelength for H2S measurement varies by manufacturer, typically between
-
Supplier: World Star Tech
Description: Overview of HL67231DG Laser Diode HL67231DG is a high-performance red laser diode developed by Ushio, featuring a wavelength of 671 nm and an optical output power of 210 mW. It is equipped with an anti-reflection (AR) coated front facet, achieving a target reflectivity of 0.1% at 671
- Wavelength Range: 671 nm
- Laser Power: 210 milliwatts
- Operating Temperature Range: -10 to 75 C
- Laser Type: Laser Diodes
-
Supplier: CASTECH, Inc.
Description: Titanium doped Sapphire (Ti:Sapphire) is the most widely used laser crystal for widely tunable and ultrashort pulsed lasers with high gain and power outputs. CASTECH possesses the advanced growth method of Temperature Gradient Technique (TGT), and it supplies large-sized
- Type: Laser
- Features: Other / Specialty Material
-
Supplier: ASTM International
Description: 1.1 This test method covers online determination of vapor phase moisture concentration in natural gas using a tunable diode laser absorption spectroscopy (TDLAS) analyzer also known as a “TDL analyzer.” The particular wavelength for moisture measurement varies by manufacturer;
-
Supplier: ValueTronics International, Inc.
Description: The 8168F is a Tunable Laser Source from Agilent. Additional Features: The Agilent 8168F tunable laser generates +8 dBm signal power when no attenuator is included, or +7 dBm with an attenuator. tunable laser source has a built-in isolator The typical
- Test Equipment Type: Hand Held
-
Supplier: CRYSTECH, Inc.
Description: self-mode-locked tunable near-infrared (NIR) solid-state lasers. Moreover, it serves as a medium for Q-switching in lasers with a tunable range of 1340-1580nm and those with an operating wavelength of 950 - 1100nm. One of the remarkable features of Cr⁴⁺:YAG is its high
- Surface Flatness: λ/8
- Surface Quality: 10-5 Scratch / Dig
- Type: Laser
- Features: Laser / Heat Resistant, Other / Specialty Material
-
Description: producing tunable laser output in the near-infrared spectrum. ZGP Crystals could accommodate various applications including SHG, SFG, OPO, and OPG/OPA. Applications of ZGP Crystals: • Second, third, and fourth harmonic generation of CO2 laser • Optical parametric
- Length: 0.2755907 inch
- Thickness or Height: 0.1968505 inch
- Width: 0.787402 inch
- Surface Quality: 10-5 Scratch / Dig
-
Supplier: HG Optronics, Inc.
Description: pumped by various laser sources such as argon ion lasers or frequency doubled Nd:YAG, Nd:YLF, Nd:YVO4 lasers at ~530nm. Applications: 1) Femtosecond Pulse Laser Material. 2) Tunable Output - 650 nm to 1100 nm. 3) Excellent Output Efficiency 4) Doubling by NLO
- Damage Threshold: 750,000 W/cm²
- Refractive Index: 1.76 n
- Surface Flatness: λ/10, λ/8
- Surface Quality: 10-5 Scratch / Dig
-
Supplier: Shanghai Optics
Description: special multi layer coatings to achieve a very high degree of reflectance for both s- and p-polarizations over a broad wavelength range. For white light or tunable laser use these mirrors provide the ultimate in high reflectance and insignificant polarization effect. The reflectance of
- Mirror Materials: BK7 Glass
- Mirror Coatings: Dielectric
- Mirror Types: Flat Mirror, Laser Mirror
-
Supplier: CRYSTECH, Inc.
Description: Alexandrite (Cr3+:BeAl2O4, chromium-doped beryllium aluminate) is a laser gain material used in solid-state lasers for applications such as dermatology and Lidar, etc. Alexandrite is produced via the Czochralski growth method. It has a thermal shock resistance five times that of Nd:YAG
- Transparency Range: 755 nm
- Surface Flatness: λ/10
- Surface Quality: 10-5 Scratch / Dig
- Features: AR-Coated, Other / Specialty Material
-
Waveplates and Retardation Plates - 30mm Dia, 1/2 Wave Achromatic Waveplate, 1200-1650nm -- NT48-502Supplier: Edmund Optics Inc.
Description: different birefringent crystalline materials. The relative shifts in retardation over the wavelength range are balanced between the two materials used. The flat response of an Achromatic Waveplate (Retarder) is ideal for use with tunable lasers, multiple laser-line systems, and
- Wavelength Range: 1,200 to 1,650 nm
- Clear Aperture: 23.000000000000004 mm
- Thickness: 6 mm
- Surface Quality: 20-10 Scratch / Dig
-
Supplier: Edmund Optics Inc.
Description: different birefringent crystalline materials. The relative shifts in retardation over the wavelength range are balanced between the two materials used. The flat response of an Achromatic Waveplate (Retarder) is ideal for use with tunable lasers, multiple laser-line systems, and
- Wavelength Range: 700 to 1,000 nm
- Clear Aperture: 23.000000000000004 mm
- Thickness: 6 mm
- Surface Quality: 20-10 Scratch / Dig
-
Supplier: Edmund Optics Inc.
Description: different birefringent crystalline materials. The relative shifts in retardation over the wavelength range are balanced between the two materials used. The flat response of an Achromatic Waveplate (Retarder) is ideal for use with tunable lasers, multiple laser-line systems, and
- Wavelength Range: 465 to 610 nm
- Clear Aperture: 23.000000000000004 mm
- Thickness: 6 mm
- Surface Quality: 20-10 Scratch / Dig
-
Waveplates and Retardation Plates - 30mm Dia, 1/2 Wave Achromatic Waveplate, 610 - 850nm -- NT65-920Supplier: Edmund Optics Inc.
Description: different birefringent crystalline materials. The relative shifts in retardation over the wavelength range are balanced between the two materials used. The flat response of an Achromatic Waveplate (Retarder) is ideal for use with tunable lasers, multiple laser-line systems, and
- Wavelength Range: 610 to 850 nm
- Clear Aperture: 23.000000000000004 mm
- Thickness: 6 mm
- Surface Quality: 20-10 Scratch / Dig
-
Supplier: Foctek Photonics, Inc.
Description: The Retardation tolerance of our AWPs is better than λ/100 over the entire wavelength range. The flat response of an AWP is ideal for use with tunable lasers, multiple laser-line systems and other broad spectrum sources.
- Wavelength Range: 450 to 1,650 nm
- Thickness: 8 mm
- Surface Quality: 40-20 Scratch / Dig
- Material: Achromatic, Quartz
-
Supplier: EKSMA OPTICS
Description: response of these waveplates is ideal for use with tunable lasers,multiple laser-line systems and other broad spectrum sources. Our achromatic waveplates are available for four wavelength ranges:VIS (450-680nm), NIR (700-1000nm), 950-1300, nm 1200-1650 nm. The waveplates are
- Wavelength Range: 450 to 1,650 nm
- Clear Aperture: 12.700000000000001 mm
- Surface Flatness: λ/4
- Surface Quality: 40-20 Scratch / Dig
-
Supplier: Meadowlark Optics, Inc.
Description: For applications involving broadband or tunable wavelength sources, Meadowlark Optics presents a line of Broadband Beamsplitting Polarizers covering the visible to near infrared region. These cubes offer increased utility for a range of polarization needs. As with the Laser Line
-
Supplier: Electro Optical Components, Inc.
Description: (CH4) Detector uses a TDLAS (Tunable Diode Laser Absorption Spectrometry) laser system. This type of gas analysis module enables a new generation of ultra-high precision gas detection products which are suitable for coal mine, chemical industry and other industries. The
- Measurement Type: Leakage
- Gas Types: Methane (CH4) / Natural Gas
- Number of Gases Monitored: Single Gas
-
Supplier: Knight Optical (UK) Ltd
Description: phase retardation over the entire wavelength. Key applications include: Tunable lasers Multiple laser line systems Wave plates can be used to rotate the direction of polarisation (λ/2 type) or convert linear to circular polarisation (λ/4 type). The effect of the wave plate is
- Polarizer Features: Antireflective Coating
-
Supplier: Knight Optical (UK) Ltd
Description: phase retardation over the entire wavelength. Key applications include: Tunable lasers Multiple laser line systems Wave plates can be used to rotate the direction of polarisation (λ/2 type) or convert linear to circular polarisation (λ/4 type). The effect of the wave plate is
- Polarizer Features: Antireflective Coating
Find Suppliers by Category Top
Featured Products Top
-
ranging from high-speed laser intensity modulation and optical frequency shifting to beam deflection and wavelength selection. CASTECH's acousto-optic deflectors support 1D and 2D beam scanning, while fiber-coupled acousto-optic modulators provide compact integration for optical modulation and (read more)
Browse Laser Optics, Heads, and Beam Delivery Components Datasheets for CASTECH, Inc. -
Product Overview Cr4+:YAG crystal (chromium-doped yttrium aluminum garnet) is an ideal material for passive Q-switching in lasers with wavelengths ranging from 0.8 to 1.2µm, such as Nd:YAG and other Nd- or Yb-doped lasers. It also serves as an active medium for CW (read more)
Browse Optical Crystals Datasheets for CRYSTECH, Inc. -
TDLAS (Tunable Diode Laser Absorption Spectrometry) gas analysis (read more)
Browse Gas Sensors Datasheets for Electro Optical Components, Inc. -
TDLAS (Tunable Diode Laser Absorption Spectrometry) Solutions for measuring and / or monitoring across a wide area are (read more)
Browse Gas Sensors Datasheets for Electro Optical Components, Inc. -
Introduction CASTECH acousto-optic tunable filters (AOTFs) are solid-state, electronically addressable optical bandpass filters that quickly select specific wavelengths from a broad spectrum, with no moving parts. They are built on TeO2 slow shear wave designs optimized (read more)
Browse Acousto-Optic Modulators Datasheets for CASTECH, Inc. -
. TDLS & TDLAS [Tunable Diode Laser (Absorption) Spectrometry] Modules - Accurate and reliable gas detection (read more)
Browse Gas Sensors Datasheets for Electro Optical Components, Inc. -
performance is virtually impossible to measure in most cases. For this reason, many thin-film manufacturers have started utilizing tunable lasers, custom-built spectrophotometers, and other advanced methods to obtain more accurate measurements. Unfortunately, many of these (read more)
Browse Optical Filters Datasheets for Alluxa, Inc.
More Information Top
-
Continuously tunable high-pressure CO2 laser for spectroscopic studies on trace gases
However, since most of these schemes use con- ventional line- tunable CO2 lasers as a radiation source, the selective detectionof multicomponentgas mixturesis impeded by absorption interferences.
-
Rapid Tuning Mechanism For CO2 Lasers
Basic Configuration of a Collinear AOTF for a Rapid - Tuned CO2 Laser .
-
A rapidly tunable TEA CO2 laser for differential absorption lidar
So far, most CO2 DIALs have used two slow tuning CO2 lasers , each operating on a different wavelength2 .
-
DEVELOPMENT OF CO2 WAVEGUIDE LASERS AND LASER TECHNOLOGY FOR REMOTE SENSING
In what follows, the characteristics of high-speed tunable CO2 lasers under development are described.
-
Springer Handbook of Lasers and Optics
Besides the most common emission wavelength of 10.6 μm, special tunable CO2 lasers can generate laser light at dozens of distinct emis- sion lines between roughly 9.2–11 μm.
-
Mid-Infrared Coherent Sources and Applications
for NH3 compare very favorable with those reported for traditional PAS that use either a line- tunable CO2 laser [50] or near-infrared diode laser fiber-amplifier source [51].
-
Springer Handbook of Lasers and Optics
Fig. 11.117 Basic longitudinally DC-excited CO2 laser sion wavelength of 10.6 µm, special tunable CO2 lasers can generate laser light at dozens of distinct emission lines between roughly 9.2 µm and 11 µm.
-
Automatic CO2 laser of new generation
A novel automatic output stabilized tunable CO2 laser has been developed providing a new quality level of investigations in the areas of atmosphere monitoring, active media diagnostics, spectroscopy, etc.
-
High-pressure single-mode CO2 laser with picosecond plasma shutter
This problem can be circumvented with a tunable CO2 laser system, which produces ultrashort OFIDpulsesat numerous frequencies.
-
Monolithic microprocessor-controlled tuning and triggering system of TEA CO2 laser for differential absorption lidar
At present, many CO2 differential absorption lidars used two manual tunable CO2 lasers ( pulse or continuous wave) .
Indicates content that may require registration and/or purchase.