Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Hapco, Inc.
Description: RAPIDFIL™ C Series is a portable, LCD computer controlled, 2 component dispensing machine specifically designed to dispense Hapco's products. It is reliable and easy to use. Current Applications for RAPIDFIL™ include: Liquid Molding - Plastic and rubber parts. Ideal for 1-10,000
- Container Size: 22,712.4707347922 to 45,424.9414695844 cc
- Application: Adhesive / Silicone, Coatings / Paint
- Dispensed From: Can / Pail / Drum
- Mounting: Container Mounted
-
Supplier: Nordson EFD
Description: The Nordson EFD Mikros™ dispensing pen features a 0.25cc reservoir that reduces waste while delivering consistent microdot control of medium viscosity assembly fluids. Ideal for micro-deposits of two-part epoxies, UV-cure adhesives, and other fluids, the dispensing pen
- Container Size: 0.025 cc
- Application: Adhesive / Silicone
- Dispensed From: Barrel / Syringe
- Dispensing Type: Bead, Dot
-
Supplier: A. u. K. Müller GmbH & Co. KG
Description: enabling the dispense of two different drinks. The inlets are JohnGuest cartridges. The use of high quality materials for all parts in contact with the medium ensure there are no taste or taint problems. APPLICATIONS Beverage dispensers for soda water (premixed with CO2) aerated water
- Dispensing Equipment Type: Dispense Only
- Application: Food / Beverage
- Mounting: Machine Mounted
- Dispensing Type: Solid Stream
-
-
Supplier: EXACT Dispensing Systems
Description: Designed for production dispensing of two part reactive resin formulations, including those with abrasive fillers. This Model 860-5 can be fed either by cartridges, pumps, or pressurized reservoirs. the System can deliver up to 9.8 fluid ounces per stroke from its honed metering
- Shot Size: 290 cc
- Container Size: 177.4411776 to 18,927.0589456601 cc
- Application: Adhesive / Silicone
- Dispensed From: Barrel / Syringe, Bottle, Can / Pail / Drum
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: Liquid Chemical Valve Manifold Box Chemical Dispensing Units, Semi & Fully Automatic Chemical Filling Equipment In semiconductor and high-tech manufacturing, the precise distribution of hazardous and high-purity chemicals is managed through a specialized hierarchy of equipment.
- Body Material: Stainless Steel
-
Supplier: Dymax
Description: RotoSpense 360 streamlines the process with single-handed operation. This not only helps relieve operator fatigue but also leaves the other hand free for other crucial aspects of the tube assembly process beyond dispensing. With its integration of two Model 455 valves, the RotoSpense
-
Supplier: Henkel Corporation - Electronics
Description: Gap Filler 1100SF is the thermal solution for silicone-sensitive applications. The material is supplied as a two-part component curing at room or elevated temperatures. The material exhibits low modulus properties then cures to a soft, flexible elastomer, helping reduce thermal cycling
- Industry: Electronics
-
Supplier: Henkel Corporation - Electronics
Description: thus improving surface area contact. Gap Filler 3500S35 is not designed to be a structural adhesive. Your benefits Thermal conductivity: 3.6 W/m-K Thixotropic nature makes it easy to dispense Two part formulation for easy storage Ultra-conforming – designed for fragile and low-stress
- Industry: Electronics
-
Supplier: Ellsworth Adhesives
Description: medmix MIXPAC™, formerly Sulzer, EAMBQ05-16LS Static Mixer is a mixing nozzle used for dispensing adhesives from two-part MIXPAC™ B-system and MIXPAC™ S-system. 1:1 and 2:1 ratios. 5 mm ID x 3.6 in length x 16 elements.
- Dispensing Equipment Type: Dispense Only, Mix and Dispense
-
Supplier: Nordson EFD
Description: Experience a new level of accuracy, consistency, and process control when dispensing fluids that change viscosity with Nordson EFD’s Ultimus™ V High Precision Dispenser. Ideal for applications that involve two-part epoxies, UV-cure adhesives, and other fluids that thicken over
- Application: Adhesive / Silicone
- Dispensed From: Barrel / Syringe
- Dispensing Equipment Type: Dispense Only
- Dispensing Type: Dot
-
Supplier: Ellsworth Adhesives
Description: medmix MIXPAC™ COX™, formerly Sulzer, EAM380/4 Co-Axial Manual Dispenser is a two component, manual applicator with a 4:1 mix ratio. It features a co-axial cartridge system, wear compensating device, catch plate made from sintered steel, and replaceable parts. 380 mL.
- Dispensing Equipment Type: Dispense Only, Mix and Dispense
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: Waste outlet Drain,PP DN20 Fusion Socket/Drain,PP DN25 Fusion Socket Standard equipment PP shell + transparent PVC observation window + PFA internal pipe valve, nitrogen purging, sampling, fully automatic acid supply, automatic switching of left and right barrels. The pump body has two
- Application: Gas
-
Supplier: Cammda Corporation
Description: package separating the part A from the part B, requiring deliberate pressure to burst the seal, allowing both components to mix. Contract Packaging: Contract packaging is available through our Dispense Pak™ division for a variety of one-and two-component liquid and paste
- Application: Adhesive / Silicone
- Dispensing Equipment Type: Dispense Only
- Dispensing Type: Fill ("Potting")
- Mounting: Hand Held
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: Waste outlet Drain,PP DN20 Fusion Socket/Drain,PP DN25 Fusion Socket Standard equipment PP shell + transparent PVC observation window + PFA internal pipe valve, nitrogen purging, sampling, fully automatic acid supply, automatic switching of left and right barrels. The pump body has two
- Body Material: Stainless Steel
-
Supplier: Cammda Corporation
Description: These mixing nozzles are inexpensive, disposable motionless mixers that provide thorough, air-free blending of two-part thermosetting resin systems. They work equally well on dual cartridge systems and meter-mix-dispense machines. The materials do not meet until they enter the
- Application: Adhesive / Silicone
- Dispensed From: Barrel / Syringe
- Dispensing Type: Bead
- Mounting: Hand Held
-
Supplier: Oil-Rite Corp.
Description: dispenser with pipe plug installed is 9 1/2”. The LED is powered by two button cell batteries installed at the factory. The light activates for a few seconds each time motion is detected. Replacement batteries are commonly available as part numbers SP357 or SR44W. They may also be
- Dispensing Equipment Type: Dispense Only
-
Supplier: Oil-Rite Corp.
Description: dispenser with pipe plug installed is 16 1/2”. The LED is powered by two button cell batteries installed at the factory. The light activates for a few seconds each time motion is detected. Replacement batteries are commonly available as part numbers SP357 or SR44W. They may also be
- Dispensing Equipment Type: Dispense Only
-
Supplier: Oil-Rite Corp.
Description: dispenser with pipe plug installed is 11 1/2”. The LED is powered by two button cell batteries installed at the factory. The light activates for a few seconds each time motion is detected. Replacement batteries are commonly available as part numbers SP357 or SR44W. They may also be
- Dispensing Equipment Type: Dispense Only
-
Supplier: Oil-Rite Corp.
Description: dispenser with pipe plug installed is 9 1/2”. The LED is powered by two button cell batteries installed at the factory. The light activates for a few seconds each time motion is detected. Replacement batteries are commonly available as part numbers SP357 or SR44W. They may also be
- Dispensing Equipment Type: Dispense Only
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: DN25 Fusion Socket Standard equipment PP shell + transparent PVC observation window + PFA internal pipe valve, nitrogen purging, sampling, fully automatic acid supply, automatic switching of left and right barrels. The pump body has two uses and one backup. It can automatically switch
- Body Material: Stainless Steel
-
Supplier: Carlisle
Description: Name: 98-973 4B 5 gallon Part Number: 98-973 Gun: PitBull Pump: Comet 4B Tank: no tank Typical Application: 30:1 ratio, 3/4 gallon continuous duty, 13 CFM @ 50 psi, 3/8" air inlet with 1/4" adapter, 1/4" NPS(m) fluid outlet with inline filter and bypass valve. One or Two gun capacity
- Dispensed From: Can / Pail / Drum
- Application: Coatings / Paint
- Mounting: Container Mounted
- Dispensing Equipment Type: Dispense Only
-
Supplier: Ellsworth Adhesives
Description: ResinLab UR6001 Urethane Encapsulant Black is a two component, room temperature curing resin that is used for side by side cartridges as well as bulk meter mix dispense equipment. Flame retardant and has a vertical burn rating of V-0 at 3mm thickness. Part A, 5 gal Pail.
- Viscosity: 200 to 24,000 cP
- Thermal Conductivity: 0.14 W/m-K
- Elongation: 15 %
- Dielectric Strength: 350 kV/in
-
Supplier: Ellsworth Adhesives
Description: ResinLab UR6001 Urethane Encapsulant Black is a two component, room temperature curing resin that is used for side by side cartridges as well as bulk meter mix dispense equipment. Flame retardant and has a vertical burn rating of V-0 at 3mm thickness. Part B, 1 gal Pail.
- Viscosity: 200 to 24,000 cP
- Thermal Conductivity: 0.14 W/m-K
- Elongation: 15 %
- Dielectric Strength: 350 kV/in
-
Supplier: ThermOmegaTech®
Description: moving parts are prone to premature failure due to mineral deposits and scaling. The necessary regular maintenance of these units to keep them running safely is very time consuming and costly. The rugged STVM® Washdown Station is unique in that it has only one moving part, a thermal
- Dispense Rate: 65.15151515151516 L/min
- Application: Cleaners / Sanitizers, Food / Beverage, Water
- Dispensed From: Gun Handle
- Dispensing Equipment Type: Meter, Mix and Dispense, Mix and Dispense
-
Supplier: Allied Electronics, Inc.
Description: 2-Part Potting⁄Encapsulating RTV Silicon Compound, White Color Offering higher performance qualities over conventional RTV silicones. MG Chemicals sealants will bond to many clean surfaces without the aid of primers. Many of these one-part RTV silicone adhesive sealants are suitable
-
Supplier: Allied Electronics, Inc.
Description: assembly applications. Can be dispensed manually or with automated equipment. Refer to website for MIL-A46106, MIL-A46146-A, UL94-V1, UL94-VO, FDA21CFR 177.2600, specifications. A clear, two component, low viscosity potting compound that cures at room temperature to a soft pliable
-
Supplier: ACCRAbond, Inc.
Description: CONAPOXY® FR-1830 is an ambient cure two component, low viscosity, flame retardant epoxy potting, casting and coating system with excellent handling properties. CONAPOXY® FR-1830 is filled with a non abrasive filler to reduce wear on machine metering/dispensing equipment.
- Features: Encapsulant / Potting Compound, Flame Retardant / UL 94V-0 Rated
- Chemical System: Epoxy (EP)
- Cure / Technology: Two Component System
-
Supplier: Allied Electronics, Inc.
Description: assembly applications. Can be dispensed manually or with automated equipment. Refer to website for MIL-A46106, MIL-A46146-A, UL94-V1, UL94-VO, FDA21CFR 177.2600, specifications. Ready to use, silicone primer for use with one and two part room temperature or heat cured RTV
-
Supplier: Clippard
Description: in the seating area. This multifunctional poppet/diaphragm/stem results in a simplified design with fewer parts (only two for the 2-way and three for the 3-way), longer life and minimal dead volume. Choose from four orifice sizes available as 2-way normally-closed, 2-way normally-open,
- Pressure Rating: 30 to 100 psi
- Number of Ports/Ways: 2 to 3
- Power: 12 to 24 volts
- Media: Air, Water
-
Supplier: Hapco, Inc.
Description: in a slower speed (20-45 min.) when hand mixing, or a faster speed (3-6 min.) for use with Hapco’s dispensing equipment. All Hapflex™ elastomers are medium-low viscosity, making them easy to handle and pour, yet still provide precise duplications of surface details. In addition, the
- Viscosity: 1,850 cP
- Industry: OEM / Industrial, Tooling / Mold Material
- Chemical System: Polyurethane (PU, PUR), Rubber Based / Elastomeric
- Cure / Technology: Room Temp. Cure / Vulcanizing, Two Component System
-
Supplier: Allied Electronics, Inc.
Description: desirable. This two part silicone is supplied with a curing agent.
-
Supplier: Master Bond, Inc.
Description: packaged in syringes for easy dispensing and has been formulated to meet the most demanding performance and quality control requirements of the printed circuit board industry. It can be readily applied with automatic or manual dispensing equipment. Some interesting
- Use Temperature: -100 to 400 F
- Coeff. of Thermal Expansion (CTE): 22.22222222222222 to 25 µin/in-F
- Industry: Aerospace, Automotive, Electrical Power / HV, Electronics, Marine, OEM / Industrial, Semiconductors / IC Packaging, Tooling / Mold Material
- Substrate Compatibility: Ceramic / Glass, Composites, Concrete / Masonry, Dissimilar Substrates, Metal, Plastic, Porous Surfaces, Rubber / Elastomer
-
Supplier: Clippard
Description: seating area. This multifunctional diaphragm/poppet results in a simplified design with fewer parts (only two for the 2-Way and three for the 3-Way), longer life and minimal dead volume. Choose from four orifice sizes available as 2-way normally-closed, 2-way normally-open, or 3-way
- Pressure Rating: 30 psi
- Number of Ports/Ways: 2 to 3
- Power: 12 to 24 volts
- Media: Air, Water
-
Description: Specifies the method of test for the determination of the proof and comparative tracking indices of solid insulating materials on pieces taken from parts of equipment and on plaques of material using alternating voltages. The standard provides for the determination of erosion when
-
Supplier: CSA Group
Description: Specifies the method of test for the determination of the proof and comparative tracking indices of solid insulating materials on pieces taken from parts of equipment and on plaques of material using alternating voltages. The standard provides for the determination of erosion when
Find Suppliers by Category Top
Featured Products Top
-
Make two-component dispensing easy with the Fluid Research® S-Series Meter Mix Dispense System. Our compact system with Corliolis flow meter offers real-time monitoring and control of key process parameters. The S-Series intelligence system, Sentinel Logic®, manages variable dispensing ratios and an extensive number of programmed shots. To see how the S-Series can help with your meter mix needs, click to learn more. (read more)
Browse Adhesive Dispensing Equipment Datasheets for Ellsworth Adhesives -
A and LG30A easily dispense in a liquid form that will cure at room temperature or can be dramatically accelerated with exposure to temperatures up to 100°. The mixed components cure into a flexible gel that is highly thermally conductive while exhibiting extremely low stress on delicate board (read more)
Browse Thermal Compounds and Thermal Interface Materials Datasheets for Fujipoly® America Corp. -
Make two-component dispensing easy with the Fluid Research® S-Series Meter Mix Dispense System. Our compact system with Corliolis flow meter offers real-time monitoring and control of key process parameters. The S-Series intelligence system, Sentinel Logic®, manages variable dispensing ratios and an extensive number of programmed shots. To see how the S-Series can help with your meter mix needs, click to learn more. (read more)
Browse Dispensing Valve Systems Datasheets for Ellsworth Adhesives -
applications that require independent control, reproducible liquid delivery, and adaptable fluidic configurations. The Duo Syringe Pump combines two independently controlled syringe drives (read more)
Browse Liquid Handling Pumps Datasheets for Hamilton Company -
) syringes and cartridges; a blending of two component systems precisely weighed, mixed, degassed, then flash frozen and shipped over night on dry ice. Available for epoxies, silicones, urethanes and polysulfides. PMF syringes come in sizes 55cc and smaller. A -40C freezer necessary for storage. Simply thaw and dispense. (read more)
Browse Industrial Adhesives Datasheets for Ellsworth Adhesives -
reverse flow of the acid. To solve the problem, a 50-year-old low pressure check valve design was employed to control the air purge. After testing proof of concept, the two valves were combined in a single unit to meet space requirements of the filling line. The dispensing process (read more)
Browse Datasheets for Plast-O-Matic Valves, Inc. -
Fujipoly® introduces a new line of two-component thermal gap fillers that also exhibit excellent electrical insulative properties. The SARCON® LG Series is the perfect solution for filling large, complex and uneven gaps between heat generating components that depend on reliable contact (read more)
Browse Thermal Compounds and Thermal Interface Materials Datasheets for Fujipoly® America Corp. -
centralizing the poppet in the seating area. This multi-functional poppet/diaphragm/stem results in a simplified design with fewer parts (only two for the 2-Way and three for the 3-Way), longer life and zero dead volume. Choose from four orifice sizes available as 2-Way Normally-Closed, 2-Way Normally-Open, or (read more)
Browse Solenoid Valves Datasheets for Clippard -
the seating area. This multifunctional poppet/diaphragm/stem results in a simplified design with fewer parts (only two for the 2-Way and three for the 3-Way), longer life and zero dead volume. Choose from four orifice sizes available as 2-Way Normally-Closed, 2-Way Normally-Open, or 3-Way Selector (read more)
Browse Solenoid Valves Datasheets for Clippard -
sealing membrane while also supporting and centralizing the poppet in the seating area. This multi-functional poppet/diaphragm/stem results in a simplified design with fewer parts (only two for the 2-Way and three for the 3-Way), longer life and minimal dead volume. Choose from four orifice sizes (read more)
Browse Industrial Valves Datasheets for Clippard
Conduct Research Top
-
Dispensing Thermally Conductive Paste
Thermally conductive pastes are high-viscosity potting media with a concentration of special fillers used for effectively dissipating heat between two components. With the establishment of new technologies and the increasing miniaturization of electronic components, the demand for these materials
-
Technologies and Trends in Precision Fluid Dispensing for Medical Product Manufacturing
seen before. We have also seen a significant evolution in terms of customer demand, expectations, and. spending power. Countries such as Brazil, India, and China, that were nowhere on the radar of Western medical device companies two decades ago,. are now some of the fastest growing markets
-
Pressure Control for Adhesive Materials
was for the pressure control of the blending or extruding of two component compounds that are mixed at the tip of the dispensing robotic arm to form a quick setting adhesive.
-
Tech Tip 2 - Handling Premixed and Frozen Materials
Commonly, customers will purchase two component epoxies premixed and frozen in syringes for automated dispensing. This removes the weighing step and ensures that material has already been properly mixed for two component systems.
-
Accurate Bulk Density Measurement Maximizes 02/25/2013 Brookfield Engineering Laboratories, Inc. Add Article Accurate Bulk Density Measurement Maximizes Product and Material Testing
The most popular dosage form in the pharmaceutical industry is the compressed tablet. Fully two-thirds of all prescriptions are dispensed as a solid dosage form and half of these are compressed tablets. While it looks simple in its white or colored form, the compressed tablet is a complex mix
-
What Types of Motion Can You Create with Multi-Axis Linear Systems?
For many tasks, multi-axis linear systems - Cartesian robots, X-Y tables, and gantry systems - travel in straight lines to achieve quick point-to-point movements. But some applications, such as dispensing and cutting, require the system to follow a circular path or a complex shape that can't
-
Adhesives and Sealants: What's the Difference?
Industries that use both sealants and adhesives have created a list of vernacular associated with each term, which are often interchangeable or similar. Most often, these materials are applied using meter/mix dispensing solutions offered for industrial projects. Sealants are "substance capable
-
Minimize Tablet Bisect Risk: Part II
By Fred Rowley, Solid Dosage Training, Inc. Last month, we presented a current problem facing the pharmaceutical Industry: What to do about tablet bisects that should break the tablet cleanly into two portions. In reaction to the HMO practice of dispensing drugs with pill cutters, a more
More Information Top
-
Information technology for engineers
Generally, every in-/ output apparatus consists of two essential parts : a controller and the actual in-/ output apparatus [TAN-06].
-
Henkel Introduces Meter Mix Dispense Systems
Rocky Hill, CT - Henkel Corporation has introduced its new equipment for two - part adhesive dispensing .
-
Structural Silicone Sealant Curtain Walls: Field or Factory Glazing?
The snap time test, along with the butterfly test, should be conducted at the beginning of each daily start-up and after any other incident in which the two - part structural silicone sealant dispensing equipment has been shut down and restarted.
-
Pot Meter Exporters, Pot Meter Selling Leads
[ Related Keywords : two parts miter mix, epoxy dispensing equipment , adhesive dispenser, coating machine ] .
-
Handbook of Adhesion Technology
> Figure 37.11 below shows typical dispensing equipment for one and two - part adhesive formulations.
-
UV nano embossing for polymer nano structures with non-transparent mold insert
It may be noted that two vacuum bellows are equipped at moving parts (embossing part and dispensing one) to perfect the sealing of the vacuum space.
-
System technique of rail traffic
Concerning the arrangement of signals on LZB distances there are two equipment variants: entire block mode, partial block mode.
-
Progress in amorphous silicon tandem modules at Energy Photovoltaics, Inc
This new material is less expensive than the two - part adhesive, and it can be dispensed with simpler equipment since it requires no mixing.
Indicates content that may require registration and/or purchase.