Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Hammond Manufacturing Company Inc.
Description: ) Units shown: inch. Switch units to: mm Illuminated - Overall Dimensions - Outlet - Outlet - Inlet On/Off Switch Part No. - Height - Width - Length - Qty - Type - Type 1581H4DP - 2.33 2.13 13.75 4 C13 C14 1581H5DP - 2.33 2.13 16.50 5 C13 C14 1581H6DP - 2.33 2.13 16.50 6
- Current Rating: 10 amps
- Nominal Voltage: Other
- Number of Electrical Outlets: 5
- Outlet Configuration: Other
-
Supplier: Belden Inc.
Description: GDM Standard DIN Standard Field Attachable Connector: Form A, 3-pin (2+1PE; PE across cable outlet), UL 2238, black housing, screw type, G1/2" with strain relief; without circuitry, 230 V AC/DC, 10 A
- Connector Type: DIN Connector
- Current Rating: 10 amps
- Voltage Rating: 230 volts
-
Supplier: Belden Inc.
Description: GDM Standard DIN Standard Field Attachable Connector: Form A, 4-pin (3+1PE; PE across cable outlet), UL 2238, black housing, screw type, G1/2" with strain relief; without circuitry, 230 V AC/DC, 10 A
- Connector Type: DIN Connector
- Current Rating: 10 amps
- Voltage Rating: 230 volts
-
-
Supplier: Belden Inc.
Description: GDM Standard DIN Standard Field Attachable Connector: Form A, 4-pin (3+1PE; PE across cable outlet), black housing, screw type, G1/2"; without circuitry, 230 V AC/DC, 16 A
- Connector Type: DIN Connector
- Current Rating: 16 amps
- Voltage Rating: 230 volts
-
Supplier: Belden Inc.
Description: GDM Standard DIN Standard Field Attachable Connector: Form A, 3-pin (2+1PE; PE across cable outlet), black housing, screw type, G1/2"; without circuitry, 230 V AC/DC, 16 A
- Connector Type: DIN Connector
- Current Rating: 16 amps
- Voltage Rating: 230 volts
-
Supplier: ROHM Semiconductor USA, LLC
Description: BD7679G is a PWM controller type DC/DC converter IC for AC/DC that provides an optimum system for all products that requires an electrical outlet. This product supports both isolated and non-isolated devices. IC enables simple design of low-power electrical
- IC Package Type: SSOP, Other
- Operating Temperature: -40 to 85 C
- Regulator Category: Switching Regulator
-
Supplier: Fiber Instrument Sales, Inc./FIS
Description: Leviton's QuickPort connectors fit all QuickPort wallplates, multimedia outlets, surface mount housings, mod. furniture, patch panels, and mounting plates. Choose from eXtreme 10G, eXtreme 6+, and Gigamax 5e category rated jacks. EXtreme 6+ and Gigamax connectors are available as
- Connector Type: Hospital Grade / Medical
- Gender: Female / Jack
-
Supplier: Fiber Instrument Sales, Inc./FIS
Description: Leviton's QuickPort connectors fit all QuickPort wallplates, multimedia outlets, surface mount housings, mod. furniture, patch panels, and mounting plates. Choose from eXtreme 10G, eXtreme 6+, and Gigamax 5e category rated jacks. EXtreme 6+ and Gigamax connectors are available as
- Connector Type: Hospital Grade / Medical
- Gender: Female / Jack
-
Supplier: Fiber Instrument Sales, Inc./FIS
Description: Leviton's QuickPort connectors fit all QuickPort wallplates, multimedia outlets, surface mount housings, mod. furniture, patch panels, and mounting plates. Choose from eXtreme 10G, eXtreme 6+, and Gigamax 5e category rated jacks. EXtreme 6+ and Gigamax connectors are available as
- Connector Type: Hospital Grade / Medical
- Gender: Female / Jack
-
Supplier: ROHM Semiconductor GmbH
Description: BD7679G is a PWM controller type DC/DC converter IC for AC/DC that provides an optimum system for all products that requires an electrical outlet. This product supports both isolated and non-isolated devices. IC enables simple design of low-power electrical
- IC Package Type: Other
- Input Voltage (VIN): 8.5 to 25 volts
-
Description: IEC 60335-1:2020 deals with the safety of electrical appliances for household and similar purposes, their rated voltage being not more than 250 V for single-phase appliances and 480 V for other appliances including direct current (DC) supplied appliances and battery-operated appliances
-
Supplier: DigiKey
Description: 600VA 360W 120V PURE SINE WAVE G
- Input Voltage Range: 120 volts
- Mounting: Tower Type
- Number of "Backed Up" Electrical Outlets: 8
- Outlet Options: Additional Electrical Outlets (Not Backed Up)
-
Supplier: Powerstar UPS Inc.
Description: it will tell your PC when the batteries are close to exhaustion and the PC will go into graceful shutdown to protect the files. 4 backed up outlets and 4 filtered only outlets. Standard batteries rated 0° to 40°C. Premium cells rated for 10 year -15° to +50°C.
- Features: Application Software Included?, Audible Alarms?, Automatic Restart?, Automatic Shutdown?, Hot-swappable Batteries?, Self-diagnostics?
- Input Voltage Range: 105 to 128 volts
- Interfaces: Serial, Other Digital
- Mounting: Strip Type (Plug Strip), Other
-
Supplier: Powerstar UPS Inc.
Description: Power strip/ Shipboard 550VA /330W UPS and Surge suppressor Brick shaped (88x180x302mm Deep) No fans, silent in operation. High impact resistant case. 4 surge protected outlets and 4 more UPS /surge outlets. Dual pole input breaker protects both sides of the line for shock protection.
- Features: Application Software Included?, Audible Alarms?, Automatic Restart?, Automatic Shutdown?, Hot-swappable Batteries?, Self-diagnostics?
- Input Voltage Range: 82 to 147 volts
- Interfaces: Serial, Other Digital, Other
- Mounting: Strip Type (Plug Strip), Other
-
Supplier: Powerstar UPS Inc.
Description: NSN listed Power Strip / Shipboard UPS Low Cost 750VA, built-in line conditioning, rugged plastic case. Optional, Can be equipped with 10 year battery Three surge suppressor outlets standard. an awesome concept in lower priced products. New Compact Low price ups family.The UPS size is 3.48x 7
- Features: Application Software Included?, Audible Alarms?, Automatic Restart?, Automatic Shutdown?, Hot-swappable Batteries?, Self-diagnostics?
- Input Voltage Range: 105 to 128 volts
- Interfaces: Serial, Other Digital
- Mounting: Strip Type (Plug Strip), Other
-
Supplier: ROHM Semiconductor GmbH
Description: The PWM type DC/DC converter (BM2P074KF-G) for AC/DC provide an optimum system for all products that include an electrical outlet. BM2P074KF-G supports both isolated and non-isolated devices, enabling simpler design of various types of low-power
- IC Package Type: Other
- Input Voltage (VIN): 10.2 to 26 volts
-
Supplier: Legrand
Description: your critical systems functioning properly. Electrical surges are present in every AC power system. They can penetrate a facility via AC, telephone, and communication lines, or on any other wires that enter a building. Surges and noise are also generated inside a building by fluorescent
- Features: On / Off Switch, Resettable Circuit Breaker, Visual Indicators / LEDs
- Mode of Protection: All Mode
- Nominal Discharge Current (IN): 3 kA
- Outlets / Connectors: Electrical Outlets
-
Supplier: Legrand
Description: critical electronic and communications equipment. They are an integral part of the Sentrex Zoned Approach to whole building protection. FEATURES All lines are protected. Units provide surge protection on all three modes (L-N, L-G, and N-G). Units also have thermal protection on
- Features: Resettable Circuit Breaker, Visual Indicators / LEDs
- Mode of Protection: All Mode
- Mounting: Rack Mount Type
- Outlets / Connectors: Electrical Outlets
-
Supplier: CSA Group
Description: either outdoor or indoor locations. 1.5 Inlets and outlets are intended for use with cables or bus bars, as defined in applicable electrical codes, having copper conductors only, for use in either outdoor or indoor locations. 1.6 This Standard does not apply to: a
-
Supplier: TE Connectivity
Description: Body Features Positive Stop Ferrule : Without Product Weight : 4 G [.12 OZ ] Contact Features Contact Type : Socket Dimensions
- Applications: Residential / General-Purpose
- Device Type: Receptacle / Outlet
- Operating Temperature: -55 to 125 C
- Voltage Rating: 20000 volts
-
Supplier: TE Connectivity
Description: Body Features Positive Stop Ferrule : Without Product Weight : 15 G [.52 OZ ] Contact Features Contact Type : Socket Dimensions
- Applications: Residential / General-Purpose
- Device Type: Receptacle / Outlet
- Operating Temperature: -55 to 125 C
- Voltage Rating: 25000 volts
-
Supplier: TE Connectivity
Description: Body Features Positive Stop Ferrule : Without Product Weight : 1.2 G [.03 OZ ] Contact Features Contact Type : Pin Dimensions
- Applications: Residential / General-Purpose
- Device Type: Receptacle / Outlet
- Operating Temperature: -55 to 125 C
- Voltage Rating: 10000 volts
-
Supplier: TE Connectivity
Description: Body Features Positive Stop Ferrule : Without Product Weight : 47.8 G [1.68 OZ ] Contact Features Contact Type : Socket Dimensions
- Applications: Residential / General-Purpose
- Device Type: Receptacle / Outlet
- Operating Temperature: -55 to 125 C
- Voltage Rating: 50000 volts
-
Supplier: Rig-A-Lite
Description: FEATURES Class I, Division 1, Groups C & D Class II, Division 1, Groups E, F & G Class III Class I, Zone 1, Groups IIA & IIB Factory Sealed UL1598 Wet Locations UL1598A Marine Outside Type UL8750- LED Safety
- Application: Industrial, Marine, Outdoor
- Ballast Included: Yes
- Bulb Included: Yes
- Ingress Protection(IP) Rating Against Foreign Objects: Type 6
-
Supplier: Rig-A-Lite
Description: FEATURES Class I, Division 1, Groups C & D Class II, Division 1, Groups E, F & G Class III Class I, Zone 1, Groups IIA & IIB Factory Sealed UL1598 Wet Locations UL1598A Marine Outside Type UL8750- LED Safety
- Application: Industrial, Marine, Outdoor
- Ballast Included: Yes
- Bulb Included: Yes
- Ingress Protection(IP) Rating Against Foreign Objects: Type 6
-
Supplier: Caterpillar Oil & Gas
Description: The line of G3500B engines brings versatility, uptime, and low operating cost to your gas compression operation. They deliver the lowest engine-out emissions in the industry without sacrificing performance. Ideal applications for G3500B engines include gas lift, gas gathering, and
- Application: Industrial
- Engine Type: Internal Combustion
- Fuel Type: CNG
- Horse Power: 1480 to 1725 HP
-
Supplier: CSA Group
Description: , powered cleaning machines covered by this standard, other than mains supplied machines, are those identified by NFPA 505 as Types E, EE, ES, CGH, CNS, G, GS, D, DS, LP, LPS, CN, G/LP, GS/LPS, G/CN, and GS/CNS. Not covered by this standard are NFPA 505 Types EX,
-
Supplier: MilesTek Corporation
Description: " plugs. QuickPort F-Type Adapters snap into any QuickPort housing, including flush and surface mount outlets, Multimedia Outlet System (with adapter), Decora Inserts, patch panels, and patch blocks. FEATURES Female-female adapter for quick screw-on connections 360 degree
-
Supplier: L-com, Inc.
Description: Deployment and Management Compliant with IEEE 802.3at PoE+ (Power over Ethernet) standard, the WDAP-8350 can be powered by a single UTP cable besides providing data transmission. It thus reduces the needs of extra cables and dedicated electrical outlets which are difficult to reach in
-
Supplier: RS Components, Ltd.
Description: From Harting, the RJ Industrial® series of Cat6 10G RJ45 8 pole ethernet-data connectors have a compact design which can be field assembled using HARAX® for quick tool-less IDC termination. These RJ Industrial® Cat6 plug connectors have a mating face to RJ45 IEC 60 603-74, a data
- Connector Type: Modular Connector and RJ Connector
- Gender: Male / Plug
- Geometry: Straight
-
Supplier: Tripp Lite by Eaton
Description: and require replacement. Double-conversion operation converts raw input from AC to DC, then resynthesizes output power back to perfect sine wave AC with enhanced protection from harmonic distortion, fast electrical impulses and other hard-to-solve power problems not addressed by other UPS
- Input Voltage Range: 208 to 240 volts
- Interfaces: Serial
- Mounting: Tower Type, Rack or Tray
- Operating Temperature: 32 to 104 F
-
Supplier: RS Components, Ltd.
Description: interiors. 13A Switchsocket. Flush mount. Child resistant shutter system. Double pole switching Number of Gangs = 1 Switched = Yes Socket Type = Type G - British Mounting Style = Flush Mount Current Rating = 13A Earth Terminal = Yes Colour Family = Satin Gold
- Current Rating: 13 amps
- Mounting Style: Flush Mounted
-
Supplier: RS Components, Ltd.
Description: interiors. 13A Switchsocket. Flush mount. Child resistant shutter system. Double pole switching Number of Gangs = 1 Switched = Yes Socket Type = Type G - British Mounting Style = Flush Mount Current Rating = 13A Earth Terminal = Yes Colour Family = Brushed Chrome
- Current Rating: 13 amps
- Mounting Style: Flush Mounted
- Power: AC Power Connector
-
Supplier: L-com, Inc.
Description: dead zones can be eliminated. Plug the WRE-1200 directly into an electrical outlet and double the signal coverage of your Wi-Fi network for better Wi-Fi quality across different rooms or multiple floors in your home. More Flexibility and Mobility The WRE-1200 can operate in various
- Form Factor: Ceiling / Wall Mount
-
Supplier: Larson Electronics LLC
Description: , Groups A, B, C and D; Class II, Groups E, F and G; and Class III Hazardous locations. Pneumatic operation means that this fan requires a compressor to operate it. You do not power this unit with an electrical outlet. Instead you connect a compressor that can feed it 38 CFM at
Find Suppliers by Category Top
Featured Products Top
-
components product line consists of inlets, outlets, multi-function assemblies and power line filters. Domestic and international power cords are available in a wide range of plugs, connectors, cordage and colors. Qualtek supports its customers’ needs with tooling capabilities to modify or customize (read more)
Browse Electrical Receptacles Datasheets for Qualtek Electronics Corp. -
cords. Our primary power components product line consists of inlets, outlets, multi-function assemblies and power line filters. Domestic and international power cords are available in a wide range of plugs, connectors, cordage and colors. Qualtek supports its customers’ needs with tooling (read more)
Browse Electrical Receptacles Datasheets for Qualtek Electronics Corp. -
conductors become electrically connected and securely held in place by snapping the protective back into the body of the outlet. 715W series outlets are designed for snap-in mounting with 1.5mm panel thickness and are safety approved cURus at 250 VAC 15 and ENEC at 250V AC 10A (read more)
Browse Electrical Receptacles Datasheets for Qualtek Electronics Corp. -
Qualtek 742W series multiple outlet modules contain multiple C13 connectors arranged side-by-side in a single unit. The ganged outlet is designed to provide a convenient way to connect multiple electronic devices to a power source while saving space. Qualtek offers (read more)
Browse Electrical Receptacles Datasheets for Qualtek Electronics Corp. -
Interpower's Sheet F Screw-Mount Outlets, Part numbers 83030600 and 83030610 are direct replacements (read more)
Browse Datasheets for Interpower -
types of connectors: MCD (standard density), MCDD (high-density), and MCBX (Combo D). These D-Sub connectors have precision machined shells manufactured from stainless steel, protecting against mechanical factors such as shock, vibration, and impact -- and superior EMI shielding. The stainless (read more)
Browse Electrical Connectors Datasheets for PEI-Genesis -
that the IEC 60320 standards are accepted globally. The IEC 60320 AC power inlet is the most commonly used means of connecting a detachable cord set to electrical or electronic equipment. By designing an IEC 60320 power inlet into a product, the manufacturer can attach a cord set (e.g. a (read more)
Browse Power Connectors Datasheets for Interpower -
FILTER FAN PLUS - DC LINE FPI/FPO 018 | UP TO 33 M³/H (92 X 92 MM) New air-flap outlet technology for high airflow Easy mounting (read more)
Browse Electronic Cooling Fans Datasheets for STEGO -
-
electrical appliance can be hazardous and one defective component can lead to disastrous results. Our experience and scope of accreditations help you to meet local and global electrical product safety regulations. As one of the largest certifiers within the CB Scheme TÜV Rheinland Group has vast (read more)
Browse Product and Component Testing Services Datasheets for TUV Rheinland of North America
Conduct Research Top
-
MSilica Nanoparticles Treated by Cold Atmospheric-Pressure Plasmas Improve the Dielectric Performance of Organic-Inorganic Nanocomposites
and the. other stream does not. We focus primarily on distributing. the beads across the outlet channel due to the DEP force. generated by gradients in the magnitude of the imposed. electric field. We also show that the secondary flow generated. by the bead motions can be used to mix the two fluid. streams
-
A Microfluidic System for Biological Particle Enrichment Using Contactless Dielectrophoresis
. conductivity of the subdomains of the microfluidic device. The boundary conditions used were prescribed uniform potentials. at the inlet or outlet of the side channels. The electrical. conductivity and the relative electrical permittivity of. PDMS have been reported as 0.83 1012 S/m and 2.65
-
Designing Atmospheric-Pressure Plasma Sources for Surface Engineering of Nanomaterials
polarization in a non-uniform electric field [6, 7], is. dependent upon physical and electrical properties of a. particle, it presents an advantage over the current techniques. in the ability to be highly specific with minimal sample. preparation. Several applications to isolate target cells based
More Information Top
-
States > Minnesota > State > Register > 2009 > [2009 MN Register 518] 5/18/2009
… windows and exterior doors; D. type and location of all appliances and fixtures; E. type, size, and location of plumbing, drain, water, gas, and electrical connections; F. type and location of all electrical outlets (receptacles and lights); G . number of outlets and …
-
Updating old outlets in an old house - Self Help Forums
New Guy Electrical - Existing Home 3 May 12th, 2004 06:11 AM G .E type coils on all outlets and switches in my house paolo Electrical - Existing Home 1 January 3rd, 2003 03:40 PM Adding outlets to house wired with aluminum …
-
How many outlets and switches to each breaker? - Self Help Forums
… 2 June 24th, 2004 03:20 AM Multiple switches and multiple switched outlets projectguy Electrical - Existing Home 4 February 5th, 2003 01:14 PM G .E type coils on all outlets and switches in my house paolo Electrical - Existing Home 1 January …
-
Updating old outlets in an old house - Self Help Forums
New Guy Electrical - Existing Home 3 May 12th, 2004 06:11 AM G .E type coils on all outlets and switches in my house paolo Electrical - Existing Home 1 January 3rd, 2003 03:40 PM Adding outlets to house wired with aluminum …
-
3-way switch and voltage drop - Self Help Forums
… Electrical - Existing Home 0 December 14th, 2003 09:36 AM Lighted Switches *budspwr@ntelos.net Electrical - Existing Home 1 December 12th, 2003 11:43 AM G .E type coils on all outlets and switches in my house paolo Electrical - Existing Home 1 January …
-
3-way switch and voltage drop - Self Help Forums
… Electrical - Existing Home 0 December 14th, 2003 09:36 AM Lighted Switches *budspwr@ntelos.net Electrical - Existing Home 1 December 12th, 2003 11:43 AM G .E type coils on all outlets and switches in my house paolo Electrical - Existing Home 1 January …
-
How many outlets and switches to each breaker? - Self Help Forums
… 2 June 24th, 2004 03:20 AM Multiple switches and multiple switched outlets projectguy Electrical - Existing Home 4 February 5th, 2003 01:14 PM G .E type coils on all outlets and switches in my house paolo Electrical - Existing Home 1 January …
-
3-way switch voltage reading. - Self Help Forums
*SILVERSLAB Telephone Wiring 0 December 11th, 2003 12:40 PM G .E type coils on all outlets and switches in my house paolo Electrical - Existing Home 1 January 3rd, 2003 03:40 PM .
-
Updating old outlets in an old house - Self Help Forums
New Guy Electrical - Existing Home 3 May 12th, 2004 06:11 AM G .E type coils on all outlets and switches in my house paolo Electrical - Existing Home 1 January 3rd, 2003 03:40 PM Adding outlets to house wired with aluminum …
-
three way switch voltage - Self Help Forums
… Electrical - Existing Home 2 March 11th, 2004 06:41 AM Lighted Switches *budspwr@ntelos.net Electrical - Existing Home 1 December 12th, 2003 11:43 AM G .E type coils on all outlets and switches in my house paolo Electrical - Existing Home 1 January …