-
Supplier: Allied Electronics, Inc.
Description: high-impact resistant polycarbonate (UL94V rated resin). An internal stainless steel leaf spring forces contacts to maintain constant pressure. The contacts are sold separately and are made from highly conductive silver-plated copper. UL recognized file No. E26226. CSA certified file
-
Supplier: Allied Electronics, Inc.
Description: high-impact resistant polycarbonate (UL94V rated resin). An internal stainless steel leaf spring forces contacts to maintain constant pressure. The contacts are sold separately and are made from highly conductive silver-plated copper. UL recognized file No. E26226. CSA certified file
-
Supplier: Allied Electronics, Inc.
Description: high-impact resistant polycarbonate (UL94V rated resin). An internal stainless steel leaf spring forces contacts to maintain constant pressure. The contacts are sold separately and are made from highly conductive silver-plated copper. UL recognized file No. E26226. CSA certified file
-
-
Supplier: Allied Electronics, Inc.
Description: high-impact resistant polycarbonate (UL94V rated resin). An internal stainless steel leaf spring forces contacts to maintain constant pressure. The contacts are sold separately and are made from highly conductive silver-plated copper. UL recognized file No. E26226. CSA certified file
-
Supplier: Terra Universal, Inc.
Description: Revolutionary Static-Dissipative PVC Plating renders acrylic-made products obsolete for any static- or particle-sensitive application Chemically embedded dissipative layers maintain a surface resistivity of about 107 ohms/square, even under real-world abuse Ideal for cleanroom use—effective static
- Overall Thickness: 0.118 to 0.394 inch
- Overall Width: 48 inch
- Overall Length: 96 inch
- Tensile Strength (Break): 10,732.7261124326 psi
-
Supplier: Littelfuse, Inc.
Description: glass-reinforced melamine bodies, O-ring seals between body and end bells, and granular quartz fillers. KLPC series POWR-PRO™ fuses are the only UL listed Class L fuses that provide a minimum of ten seconds time delay at 500% rated current and are also as current limiting as the
- Voltage Rating: 600 volts
- Current Rating: 350 amps
- Features: Other, Time Lag
- Approvals / Standards: RoHS Compliant, UL Approval
-
Supplier: Littelfuse, Inc.
Description: IP67 dustproof and waterproof standards.This model of the MINI® FHM Series fuse holder (0FHM0002ZXJN) features a black TPV body and cover and 12 AWG GXL wire leads for heavy-duty applications. The lead wires with orange insulation are 3.7" (94mm) long and have no end strips. The UL 94
- Normal Operating Current: 22 amps
- Rated Operating Voltage: 58 volts
- Mounting: In-Line Mount
-
Supplier: NKK Switches
Description: S1AWB-WL IP68 rated and salt spray tested per Mil-STD-810G Double protection with internal o-ring and external rubber washer Additional panel seal protection provided by waterproof boot built into base of toggle Sleek design with polished, chrome-plated actuator Assembled with wire leads at
- Maximum Current Rating: 30 amps
- Maximum AC Voltage Rating: 125 volts
- Maximum DC Voltage Rating: 30 volts
- Pole & Throw Specifications: DPST
-
Supplier: L-com, Inc.
Description: allowing you to secure the enclosure from tampering. The enclosure comes in a Dark Gray (Pantone 422C) This kit is ideal for custom applications, which may require special modifications to the enclosure and mounting plate. Mounting Plate The 0.10 inch thick blank aluminum
- Length / Height: 18 inch
- Width/Diameter: 16 inch
- Depth: 10 inch
- Height: 18 inch
-
Supplier: NKK Switches
Description: S1AWB-WL IP68 rated and salt spray tested per Mil-STD-810G Double protection with internal o-ring and external rubber washer Additional panel seal protection provided by waterproof boot built into base of toggle Sleek design with polished, chrome-plated actuator Assembled with wire leads at
- Maximum Current Rating: 30 amps
- Maximum AC Voltage Rating: 125 volts
- Maximum DC Voltage Rating: 30 volts
- Pole & Throw Specifications: DPST
-
Supplier: L-com, Inc.
Description: allowing you to secure the enclosure from tampering. The enclosure comes in a Dark Gray (Pantone 422C) This kit is ideal for custom applications, which may require special modifications to the enclosure and mounting plate. Mounting Plate The 0.10 inch thick blank aluminum
- Length / Height: 14 inch
- Width/Diameter: 12 inch
- Depth: 6 inch
- Height: 14 inch
-
Supplier: TelephoneStuff.com
Description: to 4 copper and 6 fiber connectors - Accepts XCELERATOR jacks or Audio/Video connectors - Compatible with UTP, STP, coax and fiber - Fiber storage drum to protect bend radius of fiber - Downward positioning of connectors to protect connections - Durable yet attractive housing - UL
- Type: Duplex Outlet Cover
-
Supplier: OMEGA Engineering, Inc.
Description: The HW2800 Series Hook-Up Wire is a 250 Volt rated single conductor appliance wire with MIL-W-16878E (Type ET) rating and is ROHS compliant. It is silver plated copper to minimize oxidation and is available as solid or stranded in multiple colors. This PTFE insulated wire can be used in
- Rated Voltage: 250 volts
- Nominal Outer Diameter: 0.021 to 0.044 inch
- Operating Temperature: -60 to 200 C
- North American (AWG): 22 to 32 AWG
-
Supplier: Norplex-Micarta
Description: SP3000 - SkatePlate 3000® is composed of a phenolic resin system combined with a mechanical grade of kraft paper. It is designed for the wear surfaces in roller skate and skateboard parks. Primarily a machining material, SkatePlate 3000 offers good tensile, flexural, flatwise impact, and
- Use Temperature: 302 F
- Water Absorption: 8 %
- Tensile Strength (Break): 13,000 to 17,000 psi
- Industry: Electronics
-
Supplier: UL Standards & Engagement
Description: 60601-1-1. 1.13 An SPD intended to serve as an outlet cover plate or outlet box hood shall comply with the requirement for faceplates in the Standard for Cover Plates for Flush Mounted Wiring Devices, UL 514D. 1.14 An SPD intended for use in a Lightning Protection System (LPS)
-
Supplier: L-com, Inc.
Description: allowing you to secure the enclosure from tampering. The enclosure comes in black. This kit is ideal for custom applications, which may require special modifications to the enclosure and mounting plate. Mounting Plate The 0.10 inch thick blank aluminum mounting plate
- Length / Height: 12 inch
- Width/Diameter: 10 inch
- Depth: 6 inch
- Height: 12 inch
-
Supplier: L-com, Inc.
Description: allowing you to secure the enclosure from tampering. The enclosure comes in black. This kit is ideal for custom applications, which may require special modifications to the enclosure and mounting plate. Mounting Plate The 0.10 inch thick blank aluminum mounting plate
- Length / Height: 18 inch
- Width/Diameter: 16 inch
- Depth: 10 inch
- Height: 18 inch
-
Supplier: TelephoneStuff.com
Description: - UL 94V-0 rated flame-retardant material - UL listed - RoHS Compliant - Available Gang Options: - Single - Double - Available Number of Port: - Single - 2 - 3 - 4 - 6 - Available Colors: - Almond - Black - Electric Ivory - Gray - Light Almond - Office White -
-
Supplier: UL Standards & Engagement
Description: UL 842B. Requirements for combustible liquid only rated devices are found in UL/ULC 180. 1.12 The requirements for Spill Containers are intended for aboveground tank applications and do not cover long term fuel exposures or use as a tank sump for underground or below-grade
-
Supplier: TelephoneStuff.com
Description: TIA/EIA-568-B requirements - Meets FCC Part 68 - Connector Body Material: High-impact, fire-retardant plastic rated UL 94V-0 - Spring Wire Contacts Material: High-quality phosphor bronze, plated with 50 micro-inches of gold over 100 microinches of nickel for lowest
-
Supplier: TelephoneStuff.com
Description: covers and sub-plates - Excellent solution for both retrofit and new construction - Brings power, voice, data and multimedia precisely where needed - Installs in 4 inch core hole - Through floor fitting with one 0.75" E.M.T. trade size conduit stem for power and one 1.5" E.M.T. trade
- Material: Aluminum
-
Supplier: SFCable.com
Description: Create your own customized cabling solution with this DB25 RS232 Male Crimp connector. Connectors: DB25 RS232 Male. Crimp Type. All Tin Plated Shell. UL94V-0 rated.
- Gender: Male / Plug
-
Supplier: Gilson Company, Inc.
Description: Stability is rated at ±3°C, and ±4°C for BO-550. BO-350 and BO-550 have a high/low heat switch to control heating and recovery rates. Electrical components are 50/60Hz, single phase, and are UL listed and CSA approved. Ovens can be ordered for 230V/50Hz operation by adding “F” to the
-
Supplier: Redwood Plastics
Description: Redco™ Tivar® 88 with BurnGuard™ has flame retardant properties. When the source of the combustion is removed, TIVAR® 88 with BurnGuard™ self extinguishes and experiences no further impact. Redco™ Tivar® 88 with BurnGuard™ meets MSHA 1C-112/1 for underground mining and has a UL94 V-0
- Overall Thickness: 0.125 to 2 inch
- Overall Width / O.D.: 48 inch
- Overall Length: 120 inch
- Tensile Strength (Break): 3,000 psi
-
Supplier: Black Box
Description: Sleek, contemporary design. Provides flush keystone mounting for multimedia AV connectors. Constructed of high-impact, thermoplastic, UL® 94 V-0 rated flame-retardant material. RoHS compliant. Includes paper label and cover.
- Type: Data Jack Wall Plate
- Opening / Devices: Two
-
Supplier: Black Box
Description: Sleek, contemporary design. Provides flush keystone mounting for multimedia AV connectors. Constructed of high-impact, thermoplastic, UL® 94 V-0 rated flame-retardant material. RoHS compliant. Includes paper label and cover.
- Type: Data Jack Wall Plate
- Opening / Devices: Two
-
Supplier: Black Box
Description: Sleek, contemporary design. Provides flush keystone mounting for multimedia AV connectors. Constructed of high-impact, thermoplastic, UL® 94 V-0 rated flame-retardant material. RoHS compliant. Includes paper label and cover.
- Type: Data Jack Wall Plate
- Opening / Devices: Four
-
Supplier: Gilson Company, Inc.
Description: Stability is rated at ±3°C, and ±4°C for BO-550. BO-350 and BO-550 have a high/low heat switch to control heating and recovery rates. Electrical components are 50/60Hz, single phase, and are UL listed and CSA approved. Ovens can be ordered for 230V/50Hz operation by adding “F” to the
-
Supplier: Gilson Company, Inc.
Description: Stability is rated at ±3°C, and ±4°C for BO-550. BO-350 and BO-550 have a high/low heat switch to control heating and recovery rates. Electrical components are 50/60Hz, single phase, and are UL listed and CSA approved. Ovens can be ordered for 230V/50Hz operation by adding “F” to the
-
Supplier: SFCable.com
Description: Create your own customized cabling solution with this Solder type Male HD15 connector. Connectors: 15C High Density Male ( 3 rows for PC). Solder Type. All Tin Plated Shell. UL94V-0 rated.
- Gender: Male / Plug
-
Supplier: MilesTek Corporation
Description: 3-, 4- or 6-port versions Materials: High-impact, fire-retardant plastic rated UL 94V-0 Mounting: Color matched screws Revised 10/09 WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth
-
Supplier: MilesTek Corporation
Description: 3-, 4- or 6-port versions Materials: High-impact, fire-retardant plastic rated UL 94V-0 Mounting: Color matched screws Revised 10/09 WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth
-
Supplier: MilesTek Corporation
Description: 3-, 4- or 6-port versions Materials: High-impact, fire-retardant plastic rated UL 94V-0 Mounting: Color matched screws Revised 10/09 WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth
-
Supplier: MilesTek Corporation
Description: 3-, 4- or 6-port versions Materials: High-impact, fire-retardant plastic rated UL 94V-0 Mounting: Color matched screws Revised 10/09 WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth
-
Supplier: Gilson Company, Inc.
Description: Stability is rated at ±3°C, and ±4°C for BO-550. BO-350 and BO-550 have a high/low heat switch to control heating and recovery rates. Electrical components are 50/60Hz, single phase, and are UL listed and CSA approved. Ovens can be ordered for 230V/50Hz operation by adding “F” to the
Find Suppliers by Category Top
Featured Products Top
-
open flames. The nonflammable feature makes it the ideal choice for equipment that runs at a high voltage. When the devices have constant exposure to extreme temperatures, 94 V-0 circuit boards are handy. The number 94 indicates that it is UL-certified. Hence, it can withstand a maximum (read more)
Browse Printed Circuit Substrate Materials (PCB / PWB) Datasheets for FX PCB Co., Ltd. -
good solution for very demanding, low leakage rate applications where the joint will remain undisturbed for long periods. JETSEAL’s V-Seals can also be provided with their own limiter plates to enable sealing between flat (non-grooved) surfaces where the plate provides a load path for (read more)
Browse Metal Ring Seals Datasheets for JETSEAL, Inc. -
-fuse indication (neon-lamp style) available on select configurations for faster troubleshooting Zinc-plated steel and UL94 V-0 rated thermoplastic construction (read more)
Browse Circuit Protection Components Datasheets for VICFUSE -
accessories. The two enclosures are molded from UV-stable plastics: ASA (UL 94 HB) for technoPLUS, and a robust ASA+PC (UL 94 V-0) blend for technoDISC. The standard color for each enclosure is light gray (similar to RAL 7035) with anthracite (RAL 7016) covers to hide the screws (read more)
Browse NEMA and IP Enclosures Datasheets for Rolec Enclosures Inc. -
-locking Flammability Rating: UL 94 V0 Interrupt capacity to meet SAE J553, ABYC-E11 Egis Mobile 4704 high voltage rating of 48VDC easily supports 12 and 24VDC applications while offering advanced protection for 36 and 48 (read more)
Browse Circuit Breakers Datasheets for Waytek, Inc. -
higher rate of conductivity. A lower force is required to mate and unmate the leads to these connectors, resulting in less damage and lower injury rates. Durability is key The connector’s contacts are made from pure copper and plated with 6μm of silver, ensuring minimal wear and (read more)
Browse DIN Connectors Datasheets for Amphenol Communications Solutions -
can accommodate screens from 8.4" to 13.4". Interfaces are protected by inset areas on the underside. A 5 x AA battery compartment can also be fitted (machining is required). These housings can be specified in off-white (RAL 9002) ABS (UL 94 HB) or UV-stable lava ASA+PC (UL 94 V-0) in sizes (read more)
Browse Electronic and Instrument Enclosures Datasheets for OKW Enclosures, Inc. -
Keystone's popular series of female, quick-fit, PCB terminals, which provide vertical, horizontal or bottom entry connections with male types, are now UL Component Recognized These sturdy, Tin Nickel-Plated terminals are designed to maintain solid integrity under repeated, multiple (read more)
Browse PCB Pins and Receptacles Datasheets for Keystone Electronics Corp. -
SILFLEX FBP cable is specifically designed to meet all UL and FDA requirements for cabling used in food and beverage facilities. The patent-pending food-safe design of these cables has been evaluated by third-party tester Ecolab for resistance to commonly used cleaning agents and a reduction of (read more)
Browse Control and Instrumentation Cables Datasheets for Automationdirect.com -
UL recognized Male quick-fit terminals are manufactured from Brass and supplied with a Tin (read more)
Browse Board Mount Connectors Datasheets for Keystone Electronics Corp.
More Information Top
-
http://www.mouser.com/catalog/specsheets/88975.pdf
MECHANICAL DATA Case: TO-220AB, ITO-220AB, TO-263AB and TO-262AA Epoxy meets UL 94V - 0 flammability rating Terminals: Matte tin plated leads, solderable per J-STD-002 and JESD22-B102 E3 suffix for consumer grade, meets JESD 201 class 1A …
-
http://www.mouser.com/catalog/specsheets/sac.pdf
MECHANICAL DATA Case: DO-204AC, molded epoxy over passivated body Epoxy meets UL 94V - 0 flammability rating Terminals: Matte tin plated leads, solderable per J-STD-002B and JESD22-B102D E3 suffix for commercial grade Polarity: Color band denotes TVS cathode end .
-
http://www.mouser.com/catalog/specsheets/sm6t.pdf
MECHANICAL DATA Case: DO-214AA (SMB) Epoxy meets UL 94V - 0 flammability rating Terminals: Matte tin plated leads, solderable per J-STD-002B and JESD22-B102D E3 suffix for commercial grade, HE3 suffix for high reliability grade (AEC Q101 qualified) Polarity: For …
-
http://www.mouser.com/catalog/specsheets/byv32.pdf
MECHANICAL DATA Case: TO-220AB, ITO-220AB, TO-263AB Epoxy meets UL 94V - 0 flammability rating Terminals: Matte tin plated leads, solderable per J-STD-002B and JESD22-B102D E3 suffix for commercial grade, meets JESD 201 class 1A whisker test, HE3 …
-
http://www.mouser.com/catalog/specsheets/fes8jt.pdf
MECHANICAL DATA Case: TO-220AC, ITO-220AC, TO-263AB Epoxy meets UL 94V - 0 flammability rating Terminals: Matte tin plated leads, solderable per J-STD-002B and JESD22-B102D E3 suffix for commercial grade, meests JESD 201 class 1A whisker test, HE3 …
-
http://www.mouser.com/catalog/specsheets/UF4001.pdf
MECHANICAL DATA Case: DO-204AL (DO-41) Epoxy meets UL 94V - 0 flammability rating Terminals: Matte tin plated leads, solderable per J-STD-002B and JESD22-B102D E3 suffix for commercial grade Polarity: Color band denotes cathode end .
-
http://www.mouser.com/catalog/specsheets/byw29-3.pdf
MECHANICAL DATA Case: TO-220AC, ITO-220AC, TO-263AB Epoxy meets UL 94V - 0 flammability rating Terminals: Matte tin plated leads, solderable per J-STD-002B and JESD22-B102D E3 suffix for commercial grade, meets JESD 201 class 1A whisker test, HE3 …
-
Miniature Toggle Switches from Live Electronics
New 1M series toggle switches feature a chrome- plated brass and plastic construction with a UL 94V - 0 rated DAP housing.
-
http://www.mouser.com/catalog/specsheets/KLDHCX-0202.pdf
Body : PBT Thermoplastic, UL 94V - 0 Rated , Color Black Center Pin : Brass, Nickel Plated Contact #1 : Brass, Tin Plated Contact #2 : Phosphor Bronze, Tin plated .
-
Popular Products In Accessories - Big Bruin
… over-Ethernet (PoE) SPECIFICATIONS: * Category: Category 6 * Jacket Color: Blue * Length: 1 Foot (30.4 cm) * Jacket: Polyvinyl Chloride (PVC) * UL Rating : CM (1581) * Conductor: Stranded … … Material: PVC * Plug Housing: UL 94V - 0 * Connector Contacts: 50µ Gold Plating * Wiring Scheme: Wired per …
Indicates content that may require registration and/or purchase.