-
Supplier: Allied Electronics, Inc.
Description: 15 A Thermal-Type Circuit Breaker With Reset, Power Outlet Strips Strips snap into adjustable mounting clips Approved for 125 VAC, 15 Amp 6 Foot Power Cord Standard and Surge Suppressed Models Available Components UL Approved
-
Supplier: Allied Electronics, Inc.
Description: 15 A Thermal-Type Circuit Breaker With Reset, Power Outlet Strips Strips snap into adjustable mounting clips Approved for 125 VAC, 15 Amp 6 Foot Power Cord Standard and Surge Suppressed Models Available Components UL Approved
-
Supplier: Cole-Parmer
Description: • Centralize your power supply with these UL-listed switched outlet strips Each model features an aluminum housing and impact-resistant plastic end caps. All outlet strips meet UL standard 1363 and have a built-in circuit breaker.| Standard outlet
- Number of Electrical Outlets: 6
- Features: Other
-
-
Supplier: Cole-Parmer
Description: • Centralize your power supply with these UL-listed switched outlet strips Each model features an aluminum housing and impact-resistant plastic end caps. All outlet strips meet UL standard 1363 and have a built-in circuit breaker.| Standard outlet
- Number of Electrical Outlets: 6
- Features: Other
-
Supplier: Tripp Lite by Eaton
Description: The PS66B Power It!™ 6-Outlet Power Strip is a reliable, compact, cost-effective 120V 1875W power strip that lets you connect up to six electrical devices to a single AC wall socket. With a six-foot AC power cord with NEMA 5-15P plug, this multi-outlet
- Frequency: 60 Hz
- Unit Type: Plug Strip
-
Supplier: Allied Electronics, Inc.
Description: Unit contains hospital grade plug and receptacles. Hospital grade outlets designated by a green dot. Not for use in a critical care environment. Features: UL Approved Provides an Effective Power Distribution System with Either 4 or 6 NEMA 5-15R Hospital Grade Receptacles 15 A,
-
Supplier: Allied Electronics, Inc.
Description: Unit contains hospital grade plug and receptacles. Hospital grade outlets designated by a green dot. Not for use in a critical care environment. Features: UL Approved Provides an Effective Power Distribution System with Either 4 or 6 NEMA 5-15R Hospital Grade Receptacles 15 A,
-
Supplier: L-com, Inc.
Description: UL® Listed Enclosures... The NB181608-100-UL is approved and listed with UL, meeting the stringent requires for Communication Enclosure System 40XX. The UL listing number is E326684. Use this enclosure when UL Listed products are required by the project.
- Length / Height: 18 inch
- Width/Diameter: 16 inch
- Depth: 8 inch
-
Supplier: L-com, Inc.
Description: UL® Listed Enclosures... The NB141207-100-UL is approved and listed with UL, meeting the stringent requires for Communication Enclosure System 40XX. The UL listing number is E326684. Use this enclosure when UL Listed products are required by the project.
- Length / Height: 14 inch
- Width/Diameter: 12 inch
- Depth: 7 inch
-
Supplier: L-com, Inc.
Description: UL® Listed Enclosures... The NB141207-100T-UL is approved and listed with UL, meeting the stringent requires for Communication Enclosure System 40XX. The UL listing number is E326684. Use this enclosure when UL Listed products are required by the project.
- Length / Height: 14 inch
- Width/Diameter: 12 inch
- Depth: 7 inch
- Type: Terminal and Junction Boxes
-
Supplier: L-com, Inc.
Description: UL® Listed Enclosures... The NB181608-10FS-UL is approved and listed with UL, meeting the stringent requires for Communication Enclosure System 40XX. The UL listing number is E326684. Use this enclosure when UL Listed products are required by the project.
- Length / Height: 18 inch
- Width/Diameter: 16 inch
- Depth: 8 inch
-
Supplier: Quail Electronics
Description: Our 0197 series features an ROJ with the IEC-60320-C5 Connector. Referred to as Universal Power Cords, these cables have the unique distinction of being tri-rated since they carry the UL, C-UL and VDE approvals. That means these cords are approved for use in domestic
- Cord Length: 48.031522 inch
- Rated Current: 2.5 amps
- Rated Voltage: 250 volts
- Number of Conductors: 3 Conductors
-
Supplier: Quail Electronics
Description: Our 3501 series features the standard IEC-60320-C14 Plug with an ROJ. Referred to as Universal Power Cords, these cables have the unique distinction of being tri-rated since they carry the UL, C-UL and VDE approvals. That means these cords are approved for use in domestic
- Cord Length: 59.842552 inch
- Rated Current: 10 amps
- Rated Voltage: 250 volts
- Number of Conductors: 3 Conductors
-
Supplier: Quail Electronics
Description: Our 0135 series features an ROJ with the Right Angle IEC-60320-C13 Connector. Referred to as Universal Power Cords, these cables have the unique distinction of being tri-rated since they carry the UL, C-UL and VDE approvals. That means these cords are approved for use in
- Cord Length: 18.110246 inch
- Rated Current: 10 amps
- Rated Voltage: 250 volts
- Number of Conductors: 3 Conductors
-
Supplier: Quail Electronics
Description: Servers, UPSs ?) Referred to as Universal Power Cords, these cables have the unique distinction of being tri-rated since they carry the UL, C-UL and VDE approvals. That means these cords are approved for use in domestic North American markets and for use internationally.
- Cord Length: 98.42525 inch
- Rated Current: 16 amps
- Rated Voltage: 250 volts
- Number of Conductors: 3 Conductors
-
Supplier: Alpha Wire
Description: For consumer and industrial devices, business and communication machines, and medical and test equipment, our cords give you everything you need for reliable plugin power. All our cords are UL Listed and CSA Certified; we also offer a wide range of CENELEC-approved products for
- Cable Shielding: No Shielding
- Standards / Certifications: UL Recognized Component Mark (US and Canadian)
-
Supplier: Multi/Cable Corporation
Description: Tagged per (UL) subject 13- Power Limited Circuit Cable Conforms to NEC Article 725 Passes (UL) / IEEE 70,000 BTU Verticle Tray Flame Test OSHA Approved when installed in accordance with NEC Approved for use in class 1 division 2 hazardous industrial locations per
- Rated Voltage: 0.3 kilovolts
- Operating Temperature: -20 to 105 C
- Cable Conductor: Copper and Copper Alloys
- Product Type: Multiconductor Cable
-
Supplier: Visual Sound, Inc.
Description: Buhl Industries, Inc. Metal Adjustable AV Cart with Pull Out Shelf *Media cart adjusts to fit your needs from 26" to 42" *Heavy gauge steel with a durable powdercoat finish *13" extendable pull out laptop shelf 22" W x 15" D *Shelves measure 26" W x 18" D *UL/CSA approved *25'
- Features: Industrial
-
Ethernet Cables - 2170592 - LAPP ETHERLINE® Cat.6A P FD FC - 4x2x26/19 AWG - Green PUR -- OLF2170592Supplier: Lapp Tannehill
Description: ENVIRONMENTAL : Oil-resistant Flame-retardant Halogen free Abraison resistant STANDARDS/APPROVALS : UL Approved APPLICATION : PROFINET EtherCAT EtherNet/IP Power over Ethernet (IEEE 802.3af) Power over Ethernet Plus (IEEE 802.3at) and many others
- North American (AWG): 26 AWG
- International (mm2): 26 mm2
- Rated Voltage: 2 kilovolts
- Operating Temperature: -30 to 50.0000000000001 C
-
Supplier: Venture Mfg. Co.
Description: lubrication Converter features: 110 or 230vac input power 12v or 24vdc output (45 – 86 watts) Up to 3 outputs and 1 handset. Thermal overload protection Safety strip compatible Battery back up UL/CE/CSA Approved
- Stroke or X-Axis Travel: 2 to 12 inch
- Rated Speed: 0.1 to 0.6 in/sec
- Rated Force: 900 to 1,300 lbs
- Motor Continuous Power: 45 to 86 HP
-
Supplier: Shiu Li Technology Co., Ltd
Description: LiPOLY S393 is a product with high ductile thermal conductivity. Having good stretchability and high deformation. The toughness structure can enhance the operability and durability of material. It won't easy to break and deformwhether stamped, punched, strip type, or custom cutting. Your best
- Applied Thickness / Gap Fill: 0.01968505 to 0.393701 inch
- Use Temperature: -76 to 392 F
- Thermal Conductivity: 2.2 W/m-K
- Tensile Strength (Break): 108.77762951789775 psi
-
Supplier: Hammond Manufacturing Company Inc.
Description: Features Maintains a UL Tested NEMA Type 12 seal against enclosure UL Recognized to UL 508A, category NITW2/8, UL File #E175229 Patented “Click & Fit” design provides a hardware free installation! Plastic made from strong, heat resistant (ABS-FR), UL 94 VO fire
- Application: Industrial/Commercial
-
Supplier: Gems Sensors & Controls
Description: Solid State Reliability 0-50K Ohm/cm Sensitivity Alarm Contacts for Audible and Visual Alarms 4 Channel Relay Removable Terminal Strips Inverse or Direct Acting Field Selectable U.L. Recognized Series 47 intrinsically safe controls offer complete alarm panel control in a single package.
- Form Factor: Circuit Board
- Media: Liquid
- Control Signal: Switch / Relay Output
-
Supplier: Electro Standards Laboratories
Description: SPECIFICATIONS: PORT CONNECTORS: (3) DB25 female connectors labeled A, B, and COMMON. FRONT PANEL CONTROL: (1) Manual pushbutton allows local switching. DISPLAY: (2) Red LED's display switch position, and power status. POWER: UL approved, wall mount, 100VAC/240VAC,
- Number of Ports: 3 #
- Area Network Type: Local Area Network (LAN)
- Network Equipment: Switch
-
Supplier: Interpower
Description: REMARKS: Some power strips may have VDE or TUV approval.
- Number of Electrical Outlets: 5
- Current Rating: 15 amps
- Certifications: CE, UL, VDE
- Features: Other
-
Supplier: Interpower
Description: Current Rating: 10A Voltage Rating: 100-240VAC Inlet Type: C14 Number of Inlets: 1 Outlet Type: Sheet F Number of Outlets: 8 Length: 378 Mounting Style: Table Socket Material: Polyamide Case Material: Metal Case Color: Beige CE Marking: yes IEC 60320 Standard Inlet and Outlets; Double- pole,single
- Number of Electrical Outlets: 8
- Current Rating: 10 amps
- Certifications: CE, UL, VDE, cUL
- Protection: Circuit Breaker
-
Supplier: Interpower
Description: Socket Color: Black Case Material: Aluminum Case Color: Black CE Marking: no Meets UL 1363. Includes rocker switch (lighted) and circuit breaker.
- Number of Electrical Outlets: 6
- Current Rating: 15 amps
- Protection: Circuit Breaker
- Outlets: NEMA
-
Supplier: Interpower
Description: Current Rating: 10A Voltage Rating: 100-240VAC Inlet Type: C14 Number of Inlets: 1 Outlet Type: Sheet F Number of Outlets: 4 Length: 236.0mm Mounting Style: Table Socket Material: Polyamide Case Material: Metal Case Color: Beige CE Marking: yes IEC 60320 standard inlet and outlets Single-pole,
- Number of Electrical Outlets: 4
- Current Rating: 10 amps
- Certifications: CE, UL, VDE, cUL
- Protection: Circuit Breaker
-
Supplier: Black Box
Description: 15-Amp vertically-mounted power strip provides power and protection directly to your rackmounted equipment. It features eleven 15-Amp outlets. Compact size makes it an easy fit for most cabinets. A 15-Amp circuit breaker provides surge protection.
- Number of Electrical Outlets: 11
- Current Rating: 15 amps
- Voltage: 115 VAC
- Frequency: 60 Hz
-
Supplier: Hubbell Wiring Device-Kellems
Description: 14 INCH L X 2.3125 INCH W X 1.25 INCH D SIZE; BLACK COLOR; UL 1449 APPROVAL; HOME, OFFICE APPLICATION; 8 FT CORD TYPE; STRAIGHT BLADE OUTLET TYPE; 7 OUTLET(S); 125 V 15 AMPERE ELECTRICAL RATING; NO SURGE PROTECTED
- Number of Electrical Outlets: 7
- Current Rating: 15 amps
- Voltage: 115 VAC
- Unit Type: Plug Strip
-
Supplier: Wright Line, LLC
Description: No Description Provided
- Number of Electrical Outlets: 4
- Current Rating: 30 amps
- Power Rating: 6,240 watts
- Voltage: 208 VAC
-
Supplier: TelephoneStuff.com
Description: Rack-mount power strips use only one rack-mount space and allow multiple pieces of equipment to share a single power connection. Multiple power strips can be installed in each rack or cabinet to supply multiple circuits in support of redundant power.
- Voltage: 115 VAC
- Protection: Circuit Breaker
- Outlets: NEMA
- Unit Type: Rack Mount
-
Supplier: Selecta Products
Description: " 14 INCH L X 2.3125 INCH W X 1.25 INCH D SIZE BLACK COLOR UL 1449 APPROVAL HOME, OFFICE APPLICATION 8 FT CORD TYPE STRAIGHT BLADE OUTLET TYPE 7 OUTLET(S) 125 V 15 AMPERE ELECTRICAL RATING NO SURGE PROTECTED "
- Number of Electrical Outlets: 7
- Current Rating: 15 amps
- Voltage: 115 VAC
- Unit Type: Plug Strip
-
Supplier: Legrand - Pass & Seymour
Description: SURGE PROTECTED TYPE 13.9 INCH L X 4.2 INCH W X 1.4 INCH D SIZE GRAY COLOR UL 1449 APPROVAL HOME, OFFICE APPLICATION 8 FT CORD TYPE STRAIGHT BLADE OUTLET TYPE 10 OUTLET(S) 125 V 15 AMPERE ELECTRICAL RATING YES SURGE PROTECTED 1295 J, 84 KILOAMPERE SURGE RATING
- Number of Electrical Outlets: 10
- Current Rating: 15 amps
- Voltage: 115 VAC
- Unit Type: Plug Strip
-
Supplier: Chatsworth Products, Inc.
Description: CIRCUIT BREAKER TYPE 19 INCH L X 1.6 INCH D SIZE BLACK COLOR UL, CUL APPROVAL POWER DISTRIBUTION, INDOOR APPLICATION 10 FT CORD TYPE NEMA 5-15R OUTLET TYPE 8 OUTLET(S) 125 VAC 15 AMPERE 50/60 HZ ELECTRICAL RATING NO SURGE PROTECTED 12816 MODEL
- Frequency: 50 Hz, 60 Hz
- Protection: Circuit Breaker
- Outlets: NEMA
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
The J107 Series UL Approved Relay from CIT Relay is a compact and reliable solution for a wide range of switching applications. With a switching capacity of up to 15A, this relay is designed for efficient power management in various systems. Available with 1A or 1C contact arrangements, the J107 (read more)
Browse Electromechanical Relays Datasheets for New Yorker Electronics Co., Inc. -
Agency Approved Power Leads We manufacture a wide range of power leads with component recognition to UL and CSA for OEM installation. visit our (read more)
Browse Hookup Wires Datasheets for New England Wire Technologies Corporation -
Interpower offers Made-To-Order Accessory Power Strips in addition to our Stock Accessory Power Strips, and Power Distribution Units. Interpower's UL, CSA, and VDE approvals allow us to make a wide variety of custom power strips to meet varying needs. Component offerings include but are (read more)
Browse Power Strips Datasheets for Interpower -
compact and versatile DG12 series power entry modules integrate an IEC inlet, EMC filter, and rocker-style circuit breaker with optional IP67 protection, making them suitable for use in environments exposed to splashing water. They are IEC rated up to 10 A at 250 VAC and UL/CSA rated up to 15 A at (read more)
Browse Power Entry Modules Datasheets for SCHURTER Inc -
certificate holder, product category, and rated power range — reducing the risk of counterfeit certificates, misused file numbers, or certification scopes that do not match the ordered equipment. Recommended verification process: Access the UL Product iQ database on the UL (read more)
Browse Three Phase Transformers Datasheets for Shenzhen Xingkerong Technology Co., Ltd -
SCHURTER announces VDE approval for its 10 A Universal Modular Fuse, UMF 250, according to IEC 60127-7/1. Offered with fifteen rated currents, 500 mA to 15 A, the quick-acting SMD fuse was previously approved by VDE up to 8 A. The complete range is also cURus approved according to UL 248 (read more)
Browse Fuses Datasheets for SCHURTER Inc -
now UL listed, ensuring verified safety, the highest quality, and regulatory compliance for corrosion-resistant applications. The Stainless Steel flexible (read more)
Browse Electrical Conduit Datasheets for Electri-Flex Company -
SCHURTER introduces its new 4750 series IEC strip-block, IEC connectors Type F, to meet the highly specific demands of power distribution in data centers. The strips provide a host of features including numbers of outlets in a strip, lighting possibilities, and terminal configurations for an (read more)
Browse Power Distribution Units (PDU) Datasheets for SCHURTER Inc -
Latching Mechanism: User supplied conduit connectors Agency Approval: ETL Listed to UL943 HF Power Safety (read more)
Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Tecmark Corporation -
. Power cords come in a wide selection of plugs and connectors with various cable insulations, voltage ratings, colors, lengths, and shielding. Custom configurations and strain reliefs are available upon request. UL and CSA Safety approved PVC and Rubber Cordages available (read more)
Browse AC Power Cords Datasheets for Qualtek Electronics Corp.
More Information Top
-
Tripp Lite - SPS-615-HG - Power Products - Power Strip - Allied Electronics
Power Strips Are UL 1363 Approved .
-
Popular Products In Video Surveillance - Big Bruin
Vitek VT24VAC20 - VT-24VAC/20 24VAC Plug-In Transformer, 20VA Lock on power outlet screw; 24VAC Plug-in Transformer 20VA; Terminal strip connection; Capable of powering 1 to 2 24VAC cameras; LED Power indicator; UL Approved ; .833 Amps Rated: 0/10 0 Reviews .
-
Shopping In Surge Suppressors - Big Bruin
Power strip also offers an illuminated on/off switch with 15-amp circuit breaker. UL and cUL approved .
-
Shopping In Surge Suppressors - Big Bruin
Power strip also offers an illuminated on/off switch with 15-amp circuit breaker. UL and cUL approved .
-
Shopping In Surge Suppressors - Big Bruin
Compucessory 55157 - Receptacle: 6 - 15 ft Cord Six-outlet power strip features a built-in circuit breaker, ABS fire-retardant plastic casing, six grounded outlets, 104 joules, power switch integrated with a 15 amp overload resettable circuit breaker, mounting keyholes and an … Rated at 125 volts, UL listed and CSA approved . cUL approved.
Indicates content that may require registration and/or purchase.