-
Supplier: Allied Electronics, Inc.
Description: Input Ranges 7 Annunciators (MAX/MIN/TOT/SP1-SP4) Programmable Function Keys/User Inputs 41⁄2 Digit, Sunlight Readable LED NEMA 4X/IP 65 UL Listed, UL 508
-
Supplier: Allied Electronics, Inc.
Description: controllers by inserting one or more of the output cards, listed separately at the bottom of this page. Controllers feature up to four alarms, with adjustable hysteresis, delay and high/low/input fault alarms. All parameter settings are controlled by the front keypad via easy-to-use
-
Supplier: Allied Electronics, Inc.
Description: Input Ranges 7 Annunciators (MAX/MIN/TOT/SP1-SP4) Programmable Function Keys/User Inputs 41⁄2 Digit, Sunlight Readable LED NEMA 4X/IP 65 UL Listed, UL 508
-
-
Supplier: Allied Electronics, Inc.
Description: Input Ranges 7 Annunciators (MAX/MIN/TOT/SP1-SP4) Programmable Function Keys/User Inputs 41⁄2 Digit, Sunlight Readable LED NEMA 4X/IP 65 UL Listed, UL 508
-
Supplier: Consolidated Electronic Wire & Cable
Description: Product Construction Conductor: 16 AWG Stranded tinned copper conductor per ASTM B-33 Insulation: Color coded semi rigid PVC Temperature -40°C to +80°C Voltage Rating: 300 volts Applications Point to point wiring Internal wiring of meters, panels, electrical and electronic equipment
- Rated Voltage: 300 volts
- Nominal Outer Diameter: 0.076 inch
- Operating Temperature: -40 to 80 C
- North American (AWG): 16 AWG
-
Supplier: Consolidated Electronic Wire & Cable
Description: Product Construction Conductor: 20 AWG Stranded Topcoat copper wire conductor per ASTM B-33 Insulation: UL style 1015 Color coded PVC insulation Temperature -40°C to +105°C Voltage: 600 Volts Applications Appliance wiring Point to point wiring Internal wiring of meters, panels,
- Rated Voltage: 600 volts
- Nominal Outer Diameter: 0.102 inch
- Operating Temperature: -40 to 105 C
- North American (AWG): 20 AWG
-
Supplier: BinMaster, Inc.
Description: 4-20 mA output. The unit features UL/c-UL listing and CE marking and is packaged in a durable NEMA 4X 1/8” DIN enclosure. The DPM-500 has a unique, and flexible dual-scale capability. It allows a second scaled display to represent the measured input in a different form (i.e. height,
- Number of Digits: 12
- Voltage Range: -10 to 10 volts
- Current Range: 0 to 0.02 amps
- Operating Temperature: -40 to 149 F
-
Supplier: Consolidated Electronic Wire & Cable
Description: Product Construction Conductor: 22 AWG Solid copper wire conductor per ASTM B-33 Insulation: UL style 1015 Color coded PVC insulation Temperature -40°C to +105°C Voltage: 600 Volts Applications: Appliance wiring Point to point wiring Internal wiring of meters, panels, electrical
- Rated Voltage: 600 volts
- Nominal Outer Diameter: 0.093 inch
- Operating Temperature: -40 to 105 C
- North American (AWG): 22 AWG
-
Supplier: Consolidated Electronic Wire & Cable
Description: Product Construction Conductor: 18 AWG Solid copper wire conductor per ASTM B-33 Insulation: UL style 1015 Color coded PVC insulation Temperature -40°C to +105°C Voltage: 600 Volts Applications: Appliance wiring Point to point wiring Internal wiring of meters, panels, electrical
- Rated Voltage: 600 volts
- Nominal Outer Diameter: 0.104 inch
- Operating Temperature: -40 to 105 C
- North American (AWG): 18 AWG
-
Supplier: Red Lion Controls, Inc.
Description: 6 Digit, 0.56" High Red LED Display Programmable Scaling for Count and Rate Bi-directional Counting, Up/down Control Quadrature Sensing (up to 4 Times Resolution) Built-in Batch Counting Capability Programmable User Input Dual 5 Amp Form C Relay Universally Powered NEMA 4X/IP65 Sealed Front Bezel
- Number of Digits: 6
- Outputs: Relay
-
Supplier: Lapp Tannehill
Description: This UL1015/UL1230/MTW/TEW 20 AWG 10 strand tinned-copper orange hook-up wire is used for internal wiring for appliance and electrical equipment, panels, meters, and point-to-point wiring, and more. Can be striped upon request. MANUFACTURER : Approved Manufacturers AVAILABILITY : In
- Rated Voltage: 600 volts
- Nominal Outer Diameter: 0.097 inch
- Operating Temperature: 105 C
- North American (AWG): 20 AWG
-
Supplier: Lapp Tannehill
Description: This UL1015/UL1230/MTW/TEW 18 AWG solid tinned-copper black hook-up wire is used for internal wiring for appliance and electrical equipment, panels, meters, and point-to-point wiring, and more. Can be striped upon request. MANUFACTURER : Approved Manufacturers AVAILABILITY : In Stock
- Rated Voltage: 600 volts
- Nominal Outer Diameter: 0.104 inch
- Operating Temperature: 105 C
- North American (AWG): 18 AWG
-
Supplier: Lapp Tannehill
Description: This UL1015/UL1230/MTW/TEW 14 AWG 41 strand tinned-copper yellow hook-up wire is used for internal wiring for appliance and electrical equipment, panels, meters, and point-to-point wiring, and more. Can be striped upon request. MANUFACTURER : Approved Manufacturers AVAILABILITY : In
- Rated Voltage: 600 volts
- Nominal Outer Diameter: 0.136 inch
- Operating Temperature: 105 C
- North American (AWG): 14 AWG
-
Supplier: Lapp Tannehill
Description: This UL1015/UL1230/MTW/TEW 18 AWG solid tinned-copper yellow hook-up wire is used for internal wiring for appliance and electrical equipment, panels, meters, and point-to-point wiring, and more. Can be striped upon request. MANUFACTURER : Approved Manufacturers AVAILABILITY : In Stock
- Rated Voltage: 600 volts
- Nominal Outer Diameter: 0.104 inch
- Operating Temperature: 105 C
- North American (AWG): 18 AWG
-
Supplier: Red Lion Controls, Inc.
Description: 5 Digit, 0.56" High Red LED Display Programmable Scaling and Decimal Points Programmable User Input Dual 5 AMP Form C Relay Universally Powered NEMA 4X/IP65 Sealed Front Bezel Optional Custom Unit Overlay with Backlight Minimum and Maximum Display Capture UL Listed
- Number of Digits: 5
- Outputs: Relay
-
Supplier: Industrial Flow Solutions
Description: Float operated control panel with alarm for two pump automation Single phase, 3-phase Multi-function option available for 3 floats, 4 floats, or transducer Coordinate multiple operations/limit fluctuations in water levels UL listed 508A and UL 698A approved industrial
- Interface: Knobs / Switches / Meter
- Media: Liquid
- Form Factor: Panel / Chassis Mount
- Control Signal: Switch / Relay Output
-
Supplier: Automation24, Inc.
Description: VAC (L-L) (programmable for any value) Supply Voltage 85-270 VAC Mounting Type: Panel mount The Energy Meter EM368-C-CU Measures 99 x 99mm Certification s: CE, RoHS, UL Listed
- Operating Temperature: -10 to 50 C
- Display Digits: 7 or More Digits
- Standards and Certifications: CE Marking, RoHS Compliant, UL
- Features: Other
-
Supplier: Industrial Flow Solutions
Description: Level sensor control panel with alarm for single pump automation Single phase, 3-phase Typically used in pump chambers, sump pump basins, irrigation systems and lift stations UL listed 508A and UL698A for the US and Canada NEMA 4X polycarbonate enclosure Additional NEMA 3R, NEMA
- Interface: Knobs / Switches / Meter
- Media: Liquid
- Form Factor: Panel / Chassis Mount
- Control Signal: Switch / Relay Output
-
Supplier: TEGAM, Inc.
Description: Intrinsically Safe Microohm and Bond Meter with HTP-101A Probes 10 µΩ to 20 Ω The Model R1L-E2A is the only electrical bonding meter certified to ATEX, UL and CSA intrinsically safe standards. It is used on the Lockheed F-35 Joint Strike Fighter and C-130 Hercules airframes as
- Resistance / Impedance Range: 0.000002 to 0.02 kohms
- Operating Temperature: -20 to 50 C
- Display Digits: 4 Digits
- Options & Features: Battery Powered
-
Supplier: Industrial Flow Solutions
Description: Float operated control panel with alarm for two pump automation Single phase, 3-phase Multi-function option available for 3 floats, 4 floats, or transducer Coordinate multiple operations/limit fluctuations in water levels UL listed 508A and UL 698A approved industrial
- Interface: Knobs / Switches / Meter
- Media: Liquid
- Form Factor: Panel / Chassis Mount
- Control Signal: Switch / Relay Output
-
Supplier: Industrial Flow Solutions
Description: Float operated control panel with alarm for two pump automation Single phase, 3-phase Multi-function option available for 3 floats, 4 floats, or transducer Coordinate multiple operations/limit fluctuations in water levels UL listed 508A and UL 698A approved industrial
- Interface: Knobs / Switches / Meter
- Media: Liquid
- Form Factor: Panel / Chassis Mount
- Control Signal: Switch / Relay Output
-
Supplier: TelephoneStuff.com
Description: Compatibility: 120V - Output Frequency: 50 / 60 Hz - Overload Protection: 15A - Outlet Quantity / Type: 13 / NEMA 5-15R - Maximum Input: 15 amps - Input Cord Length: 15 feet - UL listed - RoHS Compliant Package Contents: - (1) PDUMH15 Metered Rackmount PDU - (1) Owner's Manual with
- Frequency: 50 Hz, 60 Hz
- Protection: Circuit Breaker
- Outlets: NEMA
- Certifications: UL
-
Supplier: Waytek, Inc.
Description: WWI Typical Stranding: 7/30 Nominal O.D. in (mm): 0.090 (2.29) UL 1015/1230/MTW/AWM 221°F (105°C) 600VDC UL 1032 194°F (90°C) 1000VAC Wall thickness: mils: 30 (0.76 mm) Approx weight: lbs. per 1000': 6 CSA TEW 221°F (105°C) 600VAC 30 Mils PVC *7,500 foot spool subject to additional
- Nominal Outer Diameter: 0.09 inch
- North American (AWG): 22 AWG
- Wire Conductor: Copper and Copper Alloys
- Features: Other, Stranded
-
Supplier: Waytek, Inc.
Description: WWI Typical Stranding: 7/30 Nominal O.D. in (mm): 0.090 (2.29) UL 1015/1230/MTW/AWM 221°F (105°C) 600VDC UL 1032 194°F (90°C) 1000VAC CSA TEW 221°F (105°C) 600VAC 30 Mils PVC *7,500 foot spool subject to additional shipping charges Wall thickness: mils: 30 (0.76 mm) Approx weight: lbs.
- Nominal Outer Diameter: 0.09 inch
- North American (AWG): 22 AWG
- Wire Conductor: Copper and Copper Alloys
- Features: Other, Stranded
-
Supplier: Waytek, Inc.
Description: WWI Typical Stranding: 7/30 Nominal O.D. in (mm): 0.090 (2.29) UL 1015/1230/MTW/AWM 221°F (105°C) 600VDC UL 1032 194°F (90°C) 1000VAC Wall thickness: mils: 30 (0.76 mm) Approx weight: lbs. per 1000': 6 CSA TEW 221°F (105°C) 600VAC 30 Mils PVC *7,500 foot spool subject to additional
- Nominal Outer Diameter: 0.09 inch
- North American (AWG): 22 AWG
- Wire Conductor: Copper and Copper Alloys
- Features: Other, Stranded
-
Supplier: Waytek, Inc.
Description: WWI Typical Stranding: 7/30 Nominal O.D. in (mm): 0.090 (2.29) UL 1015/1230/MTW/AWM 221°F (105°C) 600VDC UL 1032 194°F (90°C) 1000VAC CSA TEW 221°F (105°C) 600VAC 30 Mils PVC *7,500 foot spool subject to additional shipping charges Wall thickness: mils: 30 (0.76 mm) Approx weight: lbs.
- Nominal Outer Diameter: 0.09 inch
- North American (AWG): 22 AWG
- Wire Conductor: Copper and Copper Alloys
- Features: Other, Stranded
-
Supplier: TelephoneStuff.com
Description: Input: 20 amps - Input Connection Type: 2 NEMA L5-20P with 2 NEMA 5-20P plug adapters - UL listed - RoHS Compliant Package Contents: - (1) PDU with attached L5-20P input power cord - (1) Detachable C19 to NEMA L5-20P 12 ft. (3.6m) power cord for optional secondary input - (2) NEMA
- Current Rating: 20 amps
- Frequency: 50 Hz, 60 Hz
- Outlets: NEMA
- Certifications: UL
-
Supplier: Trumeter Company, Inc.
Description: safety standards, and compliant to Features Optional external electronic reset Optional front panel programming 3 Redi-Alerts Preset functionality Start time (available on hour meter only) Part numbers must be in 63XX-X5XX-0000 format to be programmable
- Number of Digits (or Characters): 8
- Digit Height: 0.31496062992125984 inches
- Display Type: LCD
- Reset: Manual
-
Supplier: Red Lion Controls, Inc.
Description: 28 mm x 51 mm 8 Digit, 0.35" (9 mm) LCD LCD, Reflective Display Isolated High Voltage Input (50-250 VDC/VAC) Standard Wire Connections or Optional Plug-in Terminal Block UL Listed NEMA 4X/IP65 Front Bezel
- Number of Digits: 8
- Width: 28 mm
- Depth: 51 mm
- Character Size: < 0.37" (9.4mm)
-
Supplier: Yaskawa America, Inc. - Drives Division
Description: non-condensing Altitude: to 1000 meters (3300 feet); higher by derating Vibration: 0.33 mm (10 to 20 Hz), 0.22 G (20 to 55 Hz) UL 508A (Industrial Control Panels) UL, cUL listed NEMA 3R Output cards Network communication cards Input breaker Input disconnect Input
- Rated Power: 111,921.89112306076 watts
- Continuous Output Current: 180 amps
- Supply Voltage (AC): 480 volts
- Phase: Three Phase
-
Supplier: Yaskawa America, Inc. - Drives Division
Description: non-condensing Altitude: to 1000 meters (3300 feet); higher by derating Vibration: 0.33 mm (10 to 20 Hz), 0.22 G (20 to 55 Hz) UL 508A (Industrial Control Panels) UL, cUL listed NEMA 3R Output cards Network communication cards Input breaker Input disconnect Input
- Rated Power: 74,614.59408204051 watts
- Continuous Output Current: 124 amps
- Supply Voltage (AC): 480 volts
- Phase: Three Phase
-
AC Motor Drives - iQpump1000 Configured Pump Drive (VFD), 480V 3-Phase, 60 HP, UL Type 1 -- Q1C1B077Supplier: Yaskawa America, Inc. - Drives Division
Description: non-condensing Altitude: to 1000 meters (3300 feet); higher by derating Vibration: 0.33 mm (10 to 20 Hz), 0.22 G (20 to 55 Hz) UL 508A (Industrial Control Panels) UL, cUL listed NEMA 3R Output cards Network communication cards Input breaker Input disconnect Input
- Rated Power: 44,768.756449224304 watts
- Continuous Output Current: 77 amps
- Supply Voltage (AC): 480 volts
- Phase: Three Phase
-
Supplier: Yaskawa America, Inc. - Drives Division
Description: non-condensing Altitude: to 1000 meters (3300 feet); higher by derating Vibration: 0.33 mm (10 to 20 Hz), 0.22 G (20 to 55 Hz) UL 508A (Industrial Control Panels) UL, cUL listed NEMA 3R Output cards Network communication cards Input breaker Input disconnect Input
- Rated Power: 37,307.297041020254 watts
- Continuous Output Current: 130 amps
- Supply Voltage (AC): 240 volts
- Phase: Three Phase
-
Supplier: Multi/Cable Corporation
Description: APPLICATIONS: Internal wiring of meters, panels, and electronic equipment CHARACTERISTICS: PRODUCT DESCRIPTION: Solid or Stranded tinned copper (other conductors available) PVC insulation, color coded, .031" nom. wall TEMPERATURE RATING: -55º to 105ºC VOLTAGE: 3000 volt APPROVALS /
Find Suppliers by Category Top
Featured Products Top
-
Altech digital panel meters deliver precise voltage, current, and process signal measurement with modular LED displays and DIN panel mounting for clear system monitoring (read more)
Browse Digital Panel Meters Datasheets for Altech Corp. -
AutomationDirect has added ProSense DPM4 series advanced digital panel meters which combine precision and versatility in a compact 1/8 DIN package. They accept a variety of sensor inputs and provide customizable analog, discrete, and serial outputs via optional expansion cards. Features include (read more)
Browse Digital Panel Meters Datasheets for Automationdirect.com -
BinMaster’s line of digital panel meters provides easy-to-use, easy-to-see solutions for tank level monitoring and control (read more)
Browse Digital Panel Meters Datasheets for BinMaster, Inc. -
DP-50-D LED Display - Digital Panel Meter (read more)
Browse Digital Panel Meters Datasheets for Exsenco, LLC -
Harness the DPM-3's versatility: an affordable, self-calibrating smart display, adept in diverse measurements and compatible with numerous load cells, your reliable tool for any application.
(read more)
Browse Digital Panel Meters Datasheets for Transducer Techniques, LLC -
the connected load is balanced or unbalanced. All readings are displayed graphically on the display from the power meter. What measurement values are displayed, can be set by the user. This can be done in up to 10 groups with 8 measurement parameters. In addition to displaying the current measured (read more)
Browse Digital Panel Meters Datasheets for PCE Instruments / PCE Americas Inc. -
E725 Microprocessor Based Digital Indicator / Panel Meter Signal conditioning is essential when a transducer’s output needs to be amplified or converted into a format compatible with monitoring or data logging equipment (read more)
Browse Digital Panel Meters Datasheets for RDP Electrosense -
) • ETL Listed to UL 943-HF Product Overview The LineGard ® 100 Amp Class A (read more)
Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Tecmark Corporation -
Electronics Our Range of DPMs (Digital Panel Meters) And Multi Chanel Signal Conditioning Menu of Load Cells (Force Sensors) (read more)
Browse Digital Panel Meters Datasheets for RDP Electrosense -
Transfer Meter (BPTM) cables enable safe switching between utility power and a backup generator. Range of uses include: A backup power transfer switch – cable connects at the main electrical panel, allowing (read more)
Browse Cable Assemblies Datasheets for Northwire, Inc.
More Information Top
-
CR4 - Thread: Electrical Code Question
The new panel that holds the new meter needs to be connected to back to the old panel and I'm having difficulty doing that as the new 200 amp … … the bus bar, but I'm told that it will void the UL listing .
-
Fire Hazard Analysis for the Cold Vacuum Drying (CVD) Facility
… the bays are precast concrete walls up to a height of 7.1 meters (23 ft-4 … Joints between precast concrete panels are sealed with a Underwriters' Laboratories ( UL ) listed construction joint fire stopping system (ULTRABLOCK@).
-
Fire Hazard Analysis for the Cold Vacuum Drying facility (CVD) Facility
… the bays are precast concrete walls up to a height of 7.1 meters (23 ft-4 … Joints between precast concrete panels are sealed with a Underwriters' Laboratories ( UL ) listed constructionjoint fire stopping system (ULTRABLOCK@).
-
Shopping In Measuring - Big Bruin
Red Lion Tools PAXLA0U0 - Process Current Volt Meter Ul Listed . Model: PAXLA0U0 13D025 Digital Panel Meter, Dc Voltage / Dc Current, Input Range 0-200vdc / 0 …
-
Popular Products In Hand & Metrics - Big Bruin
Red Lion Tools PAXLID00 - Lite Dc Current Meter Ul Listed . Model: PAXLID00 13D033 Digital Panel Meter, Dc Current, Input Range 0 To 2a Dc, Accuracy 0.15 …
-
Shopping In Measuring - Big Bruin
Red Lion Tools PAXLIA00 - Lite Ac Current Meter Ul Listed . Model: PAXLIA00 13D032 Digital Panel Meter, Ac Current, Input Range 0 To 2a Ac, Accuracy 0.15 …
-
Chapter 17 Power Quality
Only equipment that is listed by UL as meeting the UL 1449 specifications should be purchased. FIG. 17.12 SERIES-CONNECTED SPDFIG 17.13 PROTECTION BY LOCATION Since equipment at a service entrance panel or meter cannot protect equipment in the facility from transients generated within the facility or from those entering through other paths, all three categories …
Indicates content that may require registration and/or purchase.