Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Tekceleo SAS
Description: Miniature ultrasonic motor, ideal for precision positioning, micro-robotics, and high-accuracy motion applications.
- Diameter or Height: 20 to 23.9 mm
- Thickness: 16.2 to 16.4 mm
- Mass: 14.000000000000002 g
- No-load Speed: 0.016666666666666666 to 6.333333333333333 mm/sec
-
Supplier: Tekceleo SAS
Description: Ultrasonic motor with high torque, low power consumption, and reliable performance for robotics, automation, and optical systems.
- Diameter or Height: 30 to 33.9 mm
- Thickness: 18.4 to 18.6 mm
- Mass: 37.699999999999996 g
- No-load Speed: 0.016666666666666666 to 4.166666666666667 mm/sec
-
Supplier: Tekceleo SAS
Description: High-performance ultrasonic motor for precision motion control, compact design, and low-noise operation for industrial and medical applications. Non-magnetic motor with a high holding torque.
- Diameter or Height: 75 to 80.5 mm
- Thickness: 24 to 24.2 mm
- Mass: 282 g
- No-load Speed: 0.016666666666666666 to 4.166666666666667 mm/sec
-
-
Supplier: Shenzhen Yunhongda Motor Co., LTD.
Description: CW/CCW Precious metal Steel shaft PCB drive board Customized electric performance and accessories can be achieved after evaluation.
- Other DC Voltage: 3.7 VDC
- DC Construction: Coreless / Slotless
-
Supplier: Tekceleo SAS
Description: Evaluation kit enables easy prototyping and validation of advanced ultrasonic motor technology in automation and robotics. This motor is ideal for motion systems that must operate in harsh environments. It offers exceptional accuracy and precision, making it an ideal choice for
- Diameter or Height: 30 to 33.9 mm
- Thickness: 18.4 to 18.6 mm
- Mass: 37.699999999999996 g
- No-load Speed: 0.016666666666666666 to 4.166666666666667 mm/sec
-
Supplier: PI (Physik Instrumente) L.P.
Description: The U-751/M-686 Low-Profile XY Stage with Ultrasonic Linear MotorsM-663 miniature positioning stage provides high acceleration and speed to 250mm/sec. It is based on a compact ultrasonic ceramic linear motor and provides 18mm travel. Two linear encoder versions are offered,
- Stroke or X-Axis Travel: 0.7480319 inch
- Rated Speed: 15.748031496063 in/sec
- Motor Continuous Power: 0.0067011019245141 HP
- Motor Voltage: 42 to 120 volts
-
Supplier: PI (Physik Instrumente) L.P.
Description: The U-751/M-686 XY stage is features ultrasonic piezo-electric linear motors. These compact motors allow a low profile stage design, provide a large dynamic velocity range from microns/second to >100mm/sec. The ceramic motors auto-clamp at rest, providing significantly
- Stroke or X-Axis Travel: 0.9842525 inch
- Y-Axis Travel: 0.9842525 inch
- Rated Speed: 3.93700787401575 in/sec
- Bearing Type: Ball/Roller Bearing
-
Supplier: Ningbo Best Group Co., Ltd.
Description: China ultrasonic transducer manufacturer FBUT5120, FBELE Brand. Established in 1997, Best Group (FBELE), is Chinese leading manufacturer and trader in electronic components. We can offer high quality products in very competitive price for electronics components, as well as best service, in
-
Supplier: Accuris
Description: Ultrasonic Park Assist (UPA) for General Motors Local Area Network (GMLAN) Systems
-
Supplier: Accuris
Description: Space systems - Non-destructive testing - Automatic ultrasonic inspection method of graphite ingot for solid rocket motors
-
Supplier: HORIBA Instruments, Inc.
Description: Real-time Measurement of Vehicle/Engine Exhaust Flow EXFM-ONE employs an ultrasonic method for measuring exhaust gas flow rates directly from a vehicle or engine. The unit can be used for various applications such as real time mass measurement of raw exhaust gas combined with MEXA-ONE
- Gas Volumetric Flow Rate: 0 to 353.147 SCFM
- Process Media Type: Gas
- Features: In-line
- Meter Technology: Ultrasonic Meter
-
Supplier: CSA Group
Description: ISO 10830:2011 is applicable to the inspection of isotropic graphite ingots for use in solid rocket motors, in order to detect planar flaws oriented in various directions, using immersion testing by means of a single-probe, pulse-echo ultrasonic method.
-
Supplier: Accuris
Description: Space systems \x97 Non-destructive testing \x97 Automatic ultrasonic inspection method of graphite ingot for solid rocket motors
-
Description: ISO 10830:2011 is applicable to the inspection of isotropic graphite ingots for use in solid rocket motors, in order to detect planar flaws oriented in various directions, using immersion testing by means of a single-probe, pulse-echo ultrasonic method.
-
Supplier: IRISS, Inc.
Description: Insulators • Cut-out Switches Perform data based inspections and collect trend information on mechanical assets including: • Bearing Condition • Pump Cavitation • Gear Box • Pumps / Motors Find Energy Saving opportunities by conducting leak detection and energy audits on: • Compressed Air
- Instrument Type: Condition Monitor / Fault Detector
- Features: Electrical Faults / Condition
- Form Factor: Portable / Hand Held / Mobile
- Instrument Technology: Ultrasonic
-
Supplier: SAE International
Description: cylinder wall of a motored diesel engine. Ultrasonic waves were propagated through the cylinder wall and reflections from the ring-liner contact were recorded as the piston rings passed over the sensing area. The proportion of an ultrasonic pulse that is reflected from the layer, known
-
Supplier: SSI Technologies, LLC
Description: filtering eliminates errors due to fluids sloshing in mobile tanks. Tank Profiling: User programmable strapping tables for unique tank shapes. Chemical compatibility: Acu-Trac® NEMA6 liquid level transmitter works with a wide variety of media including diesel, motor oil, hydraulic fluid and
- Measuring Range: 118.1103 inch
- Material Temperature Range: -58 to 212 F
- Features: Analog Current, Analog Voltage, Programmable, Top mount
- User Interface: Computer Controllable
-
Supplier: SSI Technologies, LLC
Description: Acu-Trac® NEMA4 works with a wide variety of media including diesel, motor oil, hydraulic fluid and black water. Self Test/Diagnostics: Power Up Test verifies sensor is operating properly and diagnostic messages are sent over the RS-485 bus. Real Time Fuel Data: Real time fuel data over the
- Measuring Range: 59.05515 inch
- Material Temperature Range: -58 to 212 F
- Features: Analog Current, Analog Voltage, Programmable, Top mount
- User Interface: Computer Controllable
-
Supplier: PI (Physik Instrumente) L.P.
Description: Closed-Loop Motor Provides Smooth Motion and High Speed to 50 mm/s Travel Ranges 25 x 25mm Integrated Linear Encoders with 0.5µm Resolution 30mm Compact Height Mounts Directly to Microscopes Self-Locking at Rest, No Servo Dither Compatible with PI Piezo Nano positioning / Scanning Stages
- Stroke or X-Axis Travel: 0.9842525 inch
- Y-Axis Travel: 0.9842525 inch
- Rated Speed: 1.968503937007875 in/sec
- Motor Continuous Power: 0.0134022038490282 HP
-
Supplier: 3X Motion Technologies Co., Ltd
Description: 3X MOTION TECHNOLOGIES current annual manufactory capacity produces 1.8 million Hybrid Stepper Motors, 0.6 million DC-Brushless Motors, over 0.25 million DC-Brushed Motors, and 0.15 million Servo Motors through their production line, which includes automatic winding and
- Step Angle: 7.5 to 22.3 degrees
- Continuous Current: 0.25 amps
- Shaft Size: 12.6 inch
- Diameter / Width: 35 inch
-
Supplier: Acme Chip Technology Co., Limited
Description: CONFIGURABLE DSP FOR ULTRASONIC
-
Supplier: Cleveland Vibrator Company (The)
Description: of the HK Twin Motor Sifter include: Unique Ultrasonic transducer design allows for 100% utilization of screen surface Ultrasonic vibration use reduces throughput on very fine materials such as diamond dust from hours to minutes Screen frames designed for quick and low-cost
- Equipment Type: Screener - Round Deck
-
Supplier: PI (Physik Instrumente) L.P.
Description: components: recirculating ball bearing guides, 3-phase linear motor, incremental or absolute linear encoder. The high resolution of the encoders allows an excellent tracking performance, small tracking errors, and short settling times. Industry-compatible connectors offer a fast and secure
- Stroke or X-Axis Travel: 0.01574804 to 0.03149608 inch
- Positioning Accuracy: 0.03 to 0.04 inch/inch
- Device Type: Ball Slide
- Bearing Type: Ball/Roller Bearing
-
Supplier: Hubbell Incorporated
Description: (INCANDESCENT/ELECTRONIC BALLAST/LED DRIVER), 1/6 HP AT 277 VAC (MOTOR), 1500 W AT 347 VAC (INCANDESCENT/ELEC LOAD RATING 180 DEG FIELD OF VIEW DECORATOR (NOT INCLUDED) WALL PLATE TYPE ULTRASONIC SENSOR TYPE 400 SQ FT AREA COVERAGE INCANDESCENT/FLUORESCENT/MOTOR LOAD TYPE 4 TO
- Type: Ultrasonic
- Mounting: Wall Mount
-
Supplier: Steiner & Martins, Inc.
Description: Bolt Clamped Langevin Transducer - 15 KHz±1 KHz Part Number: SMBLTD60F15H -- SIMILAR PRODUCTS Bolt-clamped Langevin type transducers (BLT) are common vibration sources in high-power ultrasonic applications such as ultrasonic cleaning tanks, ultrasonic plastic welding, ground
-
Supplier: Steiner & Martins, Inc.
Description: Bolt Clamped Langevin Transducer - 40 KHz±1 KHz Part Number: SMBLTD45F40H -- SIMILAR PRODUCTS Bolt-clamped Langevin type transducers (BLT) are common vibration sources in high-power ultrasonic applications such as ultrasonic cleaning tanks, ultrasonic plastic welding, ground
-
Supplier: Steiner & Martins, Inc.
Description: Bolt Clamped Langevin Transducer - 28 KHz±0.5 KHz Part Number: SMBLTD45F28H -- SIMILAR PRODUCTS Bolt-clamped Langevin type transducers (BLT) are common vibration sources in high-power ultrasonic applications such as ultrasonic cleaning tanks, ultrasonic plastic welding, ground
-
Supplier: Steiner & Martins, Inc.
Description: Bolt Clamped Langevin Transducer - 20 KHz±0.4 KHz Part Number: SMBLTD50F20HA -- SIMILAR PRODUCTS Bolt-clamped Langevin type transducers (BLT) are common vibration sources in high-power ultrasonic applications such as ultrasonic cleaning tanks, ultrasonic plastic welding, ground
-
Supplier: Babbitt Bearings, Inc.
Description: Options include: Centrifugal and static casting processes Ultrasonic and dye penetrant testing Stainless steel, bronze, cast iron, or copper backings Spherical designs EDI (electronic data interchange) Applications include high speed rotating equipment: Compressors Chillers Turbines Electric
-
Supplier: Babbitt Bearings, Inc.
Description: Options include: Centrifugal and static casting processes Ultrasonic and dye penetrant testing Stainless steel, bronze, cast iron, or copper backings Spherical designs EDI (electronic data interchange) Applications include high speed rotating equipment: Compressors Chillers Turbines Electric
-
Supplier: Babbitt Bearings, Inc.
Description: Options include: Centrifugal and static casting processes Ultrasonic and dye penetrant testing Stainless steel, bronze, cast iron, or copper backings Spherical designs EDI (electronic data interchange) Applications include high speed rotating equipment: Compressors Chillers Turbines Electric
-
Supplier: Babbitt Bearings, Inc.
Description: Options include: Centrifugal and static casting processes Ultrasonic and dye penetrant testing Stainless steel, bronze, cast iron, or copper backings Spherical designs EDI (electronic data interchange) Applications include high speed rotating equipment: Compressors Chillers Turbines Electric
-
Supplier: DME Company
Description: continuously variable stroke of 4 to 40 microns (.00016 to .0016 inches) and ultrasonic vibrations of 20,000 cycles per second, these systems provide the ideal combination of pin-point control and heavy duty power. There is no need to adjust or “tune-in” the ultrasonic frequency for
- Current: 1 to 2 amps
- AC Voltage & Phase: 115 / 120 V 60 Hz, 208 - 230 / 240 V 60 Hz
- Mounting: Bench
- Power Source: Electric Motor / Vibrator
-
Description: motors. Excluded are - methods based on optical or ultrasonic PD detection, - fields of application for PD measurements when stressed by non-repetitive impulse voltages.
-
Supplier: Allied Electronics, Inc.
Description: Aerosol Physical State, Slight Odor, 1.5 Specific Gravity, 60°C Boiling Point, HFE Solvent Use when requiring an absolute 100% non-flammable, zero toxicity, or when requiring a cleaner degreaser that is both non-flammable and safe on plastics. Cleans energized circuits, contacts, motors, and
Find Suppliers by Category Top
Featured Products Top
-
may suffer from poor efficiency, inconsistent performance, and a shortened lifespan, causing customer dissatisfaction and increased warranty claims. The YHD-1612 Ultrasonic DC Motor offers a (read more)
Browse DC Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
Compact Drive Solution for High-Frequency Applications The YHD-2014 ultrasonic DC motor is engineered for compact devices requiring stable vibration and efficient (read more)
Browse DC Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
This not only simplifies your design but results in a more reliable conception. Another advantage of ultrasonic motors is their high precision and almost no latency. They can provide very precise positioning and (read more)
Browse Piezoelectric Motors Datasheets for Tekceleo SAS -
The application: Ultrasonic Doppler flowmeters are widely used in industrial and environmental applications to reliably monitor the flow rate of fluids containing solid particles, such as wastewater, sludge, or river water. These devices are equipped with integrated (read more)
Browse Pressure Sensors Datasheets for Endress + Hauser – Sensors & Components -
Product Overview 3X Motion's 400 W, 48 V servo motor drives a self-developed differential-drive AGV, showing how a high-performance servo motor delivers stable, sensitive driving force. Paired with a 10:1 precision reducer, it gives the AGV responsive control, and a (read more)
Browse AC Servomotors Datasheets for 3X Motion Technologies Co., Ltd -
Ultrasonic Cleaning Vibration Deburring (read more)
Browse Spring Washers Datasheets for Zhejiang Lisheng Spring Co., Ltd. -
first, visible particles and debris are removed through manually rinsing with water, special detergents (either enzymatic or neutral), and cleaning brushes. This is followed by deep disinfection or sterilization to eliminate non-visible bacteria and microorganisms, utilizing methods such as ultrasonic (read more)
Browse Brushless Motors Datasheets for Portescap -
machine sequencing, position confirmation, stopping, or alarm functions. Unlike an inductive, photoelectric, or ultrasonic sensor, the XCKN2118P20C requires physical contact with the target. Its mechanical operating principle is particularly useful when a clear (read more)
Browse Control and Instrumentation Cables Datasheets for ERSAELECTRONICS PTE. LTD. -
productive, billable work. Not only does the battery power four motors on quadcopter models, it must also deliver current to a high-resolution video camera running at 720p or 1080p. Depending upon the typeLight bulb induction of drone, the battery must also power an on-board CPU, memory and a GPS (read more)
Browse Litz Wire Datasheets for New England Wire Technologies Corporation -
A. Although the output can handle up to 200 mA, it is intended primarily for control signals. Large solenoids, motors, lamps, and other high-current loads should be controlled through an appropriate relay, interface module, or protected driver circuit (read more)
Browse Automotive Electrical Connectors Datasheets for ERSAELECTRONICS PTE. LTD.
Conduct Research Top
-
Ultrasonic Motor Utilizing a Wave Spring
Ultrasonic motors are small motors, some measured in millimeters, often used in the auto focus feature on modern DSLR camera lenses. Other applications are usually seen in the automotive industry in headrests or side mirrors, surgical equipment and now common in robotics movement. What made
-
Maple Used to Help Develop Model of Ultrasonic Motor for Controller Design
A leading provider of consumer and professional digital imaging solutions required an accurate, fast-performing model of an ultrasonic motor (USM) for use in its line of cameras. Widely used in the field of mechatronics, USMs present unique modeling challenges. The phenomena created by the USM
-
Reliability of Ultrasonic Motors
This white paper is intended to provide a better understanding of what this wear is and what it means in terms of product lifetime. Furthermore, it focuses on showing why and under which circumstances neither lifetime nor general reliability is an issue when using PILine (R) motors.
-
Positioning Capabilities of Ultrasonic Motors
While conventional positioning systems convert the rotary motion of a motor into linear motion using a spindle, PILine (R) positioning systems are based on a special direct drive. This completely eliminates backlash and play and enhances the response time and positioning accuracy. Furthermore
-
USM (Ultrasonic Motor) Features
USM is the piezoelectric actuator and has the following features.
-
Overview of Different Piezo Motor Design Principles
rotary or linear motions. Methods of obtaining long moving distance. have various drive and functional principles that make these motors categorized into three groups: resonance-drive (piezoelectric ultrasonic motors), inertia-drive, and piezo-walk-drive. In this review,. a comprehensive summary
-
Effects of Ultrasonics on Health
energy is the ultrasonic transducer: a linear motor that converts electrical energy to reciprocating mechanical motion similar to a high-speed hammer. The motion occurs at a rate of 20,000 strokes or more per second, and is above the hearing range of the average person. The ultrasonic mechanical
-
Using Infrared and Ultrasonic Technology in a Predictive Maintenance Program
implemented an ultrasonic bearing testing program to supplement infrared data and images, proving to the customer that testing for motor bearing failure is very worthwhile, and that, once again, the infrared pictures don't lie. Infrared is used to determine overall motor condition, and ultrasonic testing
-
Piezo Motors: Principle of Operation for Engineers
How it Works. The Piezoelectric effect in piezoceramics converts electrical field to mechanical strain. Under special electrical excitation drive and ceramic geometry of Nanomotion motors, longitudinal extension and transverse bending oscillation modes are excited at close frequency proximity
-
Piezo Transducers, Actuators, and Motor Drive Solutions for Medical Engineering
Medical engineering and life-science disciplines have multi-faceted requirements for motion and positioning equipment: the spectrum spans from ultrasonic transducers to simple low-energy drive components to high-precision positioning systems and ultra-fast actuators for valve and pumping
More Information Top
-
Next-Generation Actuators Leading Breakthroughs
It contains various kinds of new actuators like electrostatic actuators, micro actuators, surface acoustic wave motors, ultrasonic motors , bio-actuated mi- cro pump, intelligent actuators, pneumatic soft actuators, polymer ion gel actua- tors, piezoelectric actuators, functional fluid actuators, thermal actuators, multi DOF …
-
http://dspace.mit.edu/bitstream/handle/1721.1/7086/AITR-1634.pdf?sequence=2
Ultrasonic motors o er the advantages of low speed, high torque operation without the need for gears.
-
Abstract book
Ultrasonic Motors – Technology Advances ..........................
-
http://dspace.mit.edu/bitstream/handle/1721.1/38148/35651630-MIT.pdf?sequence=2
A LINEAR ULTRASONIC MOTOR FOR NANO-TECHNOLOGY .
-
http://dspace.mit.edu/bitstream/handle/1721.1/80629/46925628-MIT.pdf?sequence=2
A fourth actuator, an ultrasonic motor , is purchased off-the-shelf and tested.
-
Design and performance testing of an ultrasonic linear motor with dual piezoelectric actuators
I. Introduction Ultrasonic motors can be classified into two major categories based on vibration characteristics: travel- ing wave motors and standing wave motors [1], [2]. an ultrasonic motor usually consists of a stator and a ro- tor.
Indicates content that may require registration and/or purchase.