Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Sunstone Engineering
Description: Our ultrasonic welding systems use ultrasonic energy to perform various bonding & cutting functions such as metal joining, resin welding, resin melt cutting, resin cutting, and even food cutting. The basic components of our ultrasonic welding systems consist of an
- Equipment Type: Complete System
- Process Capability: Ultrasonic / Linear Friction
- Features: Ultrasonic Welding
-
Supplier: Stanley Engineered Fastening - Spiralock
Description: These inserts are designed for use in tapered holes, which allows for rapid and accurate alignment prior to installation. With the use of high-frequency vibrations generating frictional heat at the metal to plastic interface, the plastic melts slightly and flows into the knurled serrations,
- Inch: # 6
- Material: Brass, Plastic, Stainless Steel
- Installation Method: Ultrasonic
-
Supplier: PI (Physik Instrumente) L.P.
Description: Power ultrasonic transducers such as the Langevin transducer can be used in a wide variety of different applications in the fields of industry and >> life sciences. High-quality piezoelectric rings create >> ultrasonic waves in the transducer which are amplified to the device's peak
-
-
Description: The ultrasonic transducer utilizes piezoelectric effect to convert electricity to mechanical vibration and form ultrasonic waves. Therefore no coil is contained and electromagnetic interference can be greatly reduced. The ultrasonic wave has excellent directivity and
- Features: Other
-
Description: The ultrasonic transducer utilizes piezoelectric effect to convert electricity to mechanical vibration and form ultrasonic waves. Therefore no coil is contained and electromagnetic interference can be greatly reduced. The ultrasonic wave has excellent directivity and
- Features: Other
-
Supplier: Daniel Measurement and Control Inc.
Description: Designed for reliable measurement, minimal maintenance and ease of operation, the 3812 Liquid Ultrasonic Flow Meter is a cost effective metering solution for many applications in the petrochemical, oil, water and wastewater industries. Reliable measurement Operators don’t have to sacrifice
- Media Temperature Range: -58 to 302 F
- Operating Pressure: 0 to 2,250 psi
- Velocity Flow Rate: 2 to 40 ft/sec
- Operating Temperature: -58 to 302 F
-
Description: The ultrasonic transducer utilizes piezoelectric effect to convert electricity to mechanical vibration and form ultrasonic waves. Therefore no coil is contained and electromagnetic interference can be greatly reduced. The ultrasonic wave has excellent directivity and
- Features: Other
-
Supplier: Fritsch GmbH - Milling and Sizing
Description: further additional functions are the degassing of liquids and the emulsifying of oily and aqueous phases. Method of operation The ceramic oscillator generates high-energy vibrations at the base of the bath, creating a cavitation effect throughout the bath liquid. The change in pressure caused
- Internal Length: 10 inch
- Internal Width: 11 inch
- Internal Height: 10 inch
- User Interface: Analog Front Panel
-
Supplier: UE Systems, Inc.
Description: All the advantages of Digital with the feel of Analog The Ultraprobe 9000 Kit Complete is a digital ultrasonic inspection, information storage and retrieval system that is so versatile, so easy (most operators are able to use the Ultraprobe 9000 within 15 minutes) and so much fun to operate,
- Monitored Properties: Acceleration / Vibration, Acoustic / Sound, Corona, Electrical Properties, Pressure
- Technology: Wired
-
Supplier: HSB
Description: by ultrasound. With this knowledge, students are equipped to envision novel applications of ultrasonic examination principles. TOPICS: Introduction to Ultrasonic Testing Basic Principles of Sound Generation Sound Reflection and Transmission Ultrasonic Waves and Vibration
-
Supplier: Siemens Process Instrumentation
Description: Siemens Echomax transducers are easy to install and require little to no maintenance, handling dust, moisture, vibrations, flooding, and high temperatures without fail. And for those dirty applications, ultrasonic transducers’ self-cleaning faces literally shake themselves clean of
- Beam Angle: 10 degrees
- Measurement Range: 304.7998354080889 to 7,924.795720610311 mm
- Features: Other
-
Supplier: UE Systems, Inc.
Description: Bearings are monitored for the onset of the failure mode in compressors used for refrigeration. An increase of 10-50 times over a baseline in a monitored ultrasonic frequency is the earliest indicator of bearing failure according to NASA research. VII. Fan Bearings: enclosed buildings must
- Monitored Properties: Acceleration / Vibration, Acoustic / Sound, Electrical Properties, Flow, Pressure
- Technology: Wired
-
Supplier: Steiner & Martins, Inc.
Description: Ultrasonic Piezo Transducer For Massage Application Part Number: SMMSG28F1000 -- SIMILAR PRODUCTS Ultrasonic piezo transducer mounted on Aluminum/Stainless Steel housing for massage applications. Thickness mode vibration application Piezo Material: SM111 Dimensions: Resonant
-
Supplier: Steiner & Martins, Inc.
Description: Ultrasonic Piezo Transducer For Massage Application 5MHz Part Number: SMMSG20F5000 -- SIMILAR PRODUCTS Ultrasonic piezo transducer mounted on Aluminum/Stainless Steel housing for massage applications. Thickness mode vibration application Piezo Material: SM121 Dimensions: 31.8mm
-
Supplier: OTT Hydromet
Description: automatic heater ensures reliable operation even in the lowest temperature. Markets: Wind Turbine HydroMet Benefits Suitable for extreme applications Vibration and seawater resistant, integrated heater guarantees ice-free operation in extremely low temperatures until -40 °C Versatile Built-in
- Output Options: Analog Current, Analog Voltage
- Weather Component Sensed: Measures Temperature, Senses Wind Direction, Senses Wind Speed
- Device Classification: Sensor Only, Sensor System
-
Supplier: ASTM International
Description: 1.1 This practice covers ultrasonic examination of materials by the pulse-echo technique, using continuous coupling of angular incident ultrasonic vibrations. 1.2 This practice shall be applicable to development of an examination procedure agreed upon by the users of the
-
Supplier: ASTM International
Description: 1.1 This practice covers ultrasonic examination of materials by the pulse-echo technique, using continuous coupling of angular incident ultrasonic vibrations. 1.2 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the
-
Supplier: SAE International
Description: Vibrations of varying frequency and amplitude are used in many technological areas to control friction. In this study we report the most comprehensive results of high precision measurements of the sliding friction as a function of ultrasonic oscillations. The friction force between a
-
Supplier: ASTM International
Description: This test method covers the procedures for the standard practice of performing ultrasonic shear and longitudinal wave examinations on turbine-generator steel retaining rings. A pulsed reflection-type ultrasonic instrument shall be used for the tests. Scanning of steel specimens may be
-
Description: uses ultrasonic vibration to join materials together, creating a bond that is both strong and reliable. Ultrasonic welding has been identified as a process in ISO 4063-41 by the International Organization for Standardization (ISO). The process of ultrasonic welding relies
-
Description: ISO 16232-4:2007 describes the principles of extraction of contaminants from a component either by immersion in an ultrasonic bath or by applying ultrasonic vibrations directly via sonotrodes. It is preferably applied to small and medium sized components of various geometry of
-
Supplier: CSA Group
Description: ISO 16232-4:2007 describes the principles of extraction of contaminants from a component either by immersion in an ultrasonic bath or by applying ultrasonic vibrations directly via sonotrodes. It is preferably applied to small and medium sized components of various geometry of
-
Supplier: Wilcoxon Sensing Technologies
Description: Ultrasonic detection of bearing and lubrication faults, 40 kHz (±1.5 kHz) ultrasound receiver, headset, solid probes for detecting structure-borne ultrasound, cloud-based condition monitoring app, industrial carrying case. Hear, monitor and diagnose bearings, gears, pumps, valves, and
- Instrument Type: Condition Monitor / Fault Detector
- Features: Ultrasonic
-
Supplier: TNA Solutions Pty. Ltd.
Description: The tna roflo® VMBS 3 is a compact vibratory motion blending system that accurately measures individual ingredients to ensure every recipe is a success. Using speed, vertical motion and mass flow technology, its innovative design regulates the amount and distribution of dry/wet ingredients to
- Capacity: 7.062934127574019 to 10.594401191361028 cubic feet
- Feed Rate: 264.172 to 16,378.664 GPH
- Motor Power: 1.07217630792226 to 1.34022038490282 HP
- Operating Condition: Continuous Feed
-
Supplier: MTI Instruments Inc.
Description: The MTI-2100 features advanced fiber-optic non-contact sensor using reflectance electronic technologies for precise measurements of displacement, active vibration control, position, and distance for dynamic measurement in cryogenic, vacuum | high pressure, or in high magnetic field and harsh
- Frequency Range: 500,000 Hz
- Operating Temperature: 50 to 110 F
- Sensor Technology: Fiber Optic, Ultrasonic
- Sensor Input: Proximity / Displacement
-
Supplier: Cleveland Vibrator Company (The)
Description: vibration through the HK ultrasonic vibration transfer ring to the adjacent sieves. The technology allows for a drastic and much more reliable analysis of your hard-to-sieve sample material. Feature and Benefits of the HK Sieving Tower include: Unique Ultrasonic
- Equipment Type: Screener - Round Deck
-
Supplier: Polytec, Inc.
Description: The new all-in-one CLV-2534 Compact Laser Vibrometer is made up of a rack-mountable 19'' controller supplying laser power to the sensor head via a fiber optical cable. Both compact and flexible in application, surface vibration in velocity and displacement are measured with high precision and
- Acceleration: 16,000 to 15,300,000 g
- Linear Velocity: 393.700787401575 in/sec
- Frequency Range: 0.5 to 3,200,000 Hz
- Minimum Accuracy: 1 +/-% FS
-
Supplier: DME Company
Description: continuously variable stroke of 4 to 40 microns (.00016 to .0016 inches) and ultrasonic vibrations of 20,000 cycles per second, these systems provide the ideal combination of pin-point control and heavy duty power. There is no need to adjust or “tune-in” the ultrasonic frequency
- Current: 1 to 2 amps
- AC Voltage & Phase: 115 / 120 V 60 Hz, 208 - 230 / 240 V 60 Hz
- Mounting: Bench
- Power Source: Electric Motor / Vibrator
-
Description: and high temperatures during wire bonding.· This material can withstand the high forces, vibrations, and ultrasonic energy involved in the wire bonding process without significant wear, ensuring consistent performance over time.· Tungsten steel collets help in achieving tight
-
Supplier: Technic, Inc.
Description: Basket sizes: 250 mm to 450 mm in diameter. Basket material in PP or PVDF Transport from bath to bath – The vibration unit has to be fixed with a frame to the customer transport hoist. Can be used in an automatic line. Maximal cathodic current = 800 Ampere Weight = 264.5 lb
- Machinery Type: Batch - Vibratory / Ultrasonic
- Process / Technology: Electroplating
- Application / Industry: Mechanical Parts (Fasteners, Hardware, etc.)
-
Supplier: Introtek International
Description: INTROTEK® Drip Chamber Level Sensors are custom designed for use with soft-bodied drip chamber or larger OD tubing to overcome conditions such as relaxation, slippage or vibration, which would normally cause false air alarms. These sensors are designed to meet OEM form, fit and functional
- Level Measurement Type: Continuous Level
- Media Type: Liquid
- Features: Programmable, Rated for Sanitary Applications
- Device Classification: Sensor-Only
-
Supplier: Tooling Technology
Description:
FPM Tooling & Automation has utilized State-of-the-Art Robotics and Ultrasonics to assemble acoustic fabrics to molded thermoplastics. When welding thermoplastics, the thermal rise in the bonding area is produced by the absorption of mechanical vibrations which are introduced
-
Supplier: Qsonica, LLC
Description: Q55 Sonicator The new Q55 is a compact and cost-effective ultrasonic processor that will occupy less bench space than any unit on the market. This model is effective for standard cell disruption and many other small volume applications. Probes are available in three different sizes. Features:
- Capacity: 0.0000070636800650222175 to 0.0017657335318935047 cubic feet
- Frequency Range: 20,000 Hz
- Style: Agitator, Ultrasonic / Vibrational
- User Interface: Analog Front Panel
Find Suppliers by Category Top
Featured Products Top
-
, creating an ultrasonic or “white noise” sound that is beyond the range of human hearing. The ULD can detect these vibrations, creating an audible sound through supplied ear buds as well as indicating intensity via front-facing LED display as it moves closer to the leak origin. The ULD (read more)
Browse Leak Testing Equipment Datasheets for EXAIR -
With 20,000 vibrations per second, BUMAX bolts must deal with extreme forces during the ultrasonic welding process. Customer: Schunk Sonosystems BUMAX (read more)
Browse Locknuts Datasheets for BUMAX® -
Compact Drive Solution for High-Frequency Applications The YHD-2014 ultrasonic DC motor is engineered for compact devices requiring stable vibration and efficient (read more)
Browse DC Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
Industrial IoT Vibration Sensor for Predictive Maintenance of Motors, Pumps and Wind Turbines Unplanned equipment failures often begin with small vibration anomalies that can lead to bearing damage, shaft misalignment, gearbox faults, reduced asset performance, and (read more)
Browse Vibration Sensors Datasheets for Tronics Microsystems -
Connecting a physical sensor to a data acquisition system is a serious undertaking. A laboratory connection may work well when connected with short wires in a benign environment. When mounted in the real world of electromagnetic signals and repetitive or one time emissions, several things should be considered. These topics are covered in much greater detail in Dataforth application note...
(read more)
Browse Vibration Transmitters Datasheets for Dataforth Corporation -
VVB 3-axis IO-Link vibration sensor: Technology ifm’s VVB3 provides real-time machine health (read more)
Browse Vibration Sensors Datasheets for ifm efector inc. -
To help automotive manufacturers improve their acoustic, vibration and mechanical performance processes, Hottinger Brüel & Kjær (HBK) has combined its NVH end-of-line (EoL) testing tool - Discom NVH production testing systems - with its (read more)
Browse Vibration Sensors Datasheets for Hottinger Brüel & Kjær A/S -
Ultrasonic Cleaning Vibration Deburring (read more)
Browse Spring Washers Datasheets for Zhejiang Lisheng Spring Co., Ltd. -
Tronics Microsystems, expands into vibration sensor solutions, targeting process and asset monitoring to support predictive maintenance and industrial IoT applications. This strategic development represents a major milestone in the company’s evolution and underscores (read more)
Browse Vibration Measurement Instruments and Vibration Analyzers Datasheets for Tronics Microsystems -
to 30µg/√Hz. And MEMS accelerometers are designed to operate in harsh environments such as high temperature and dust. Piezoelectric is a technology used for decades by accelerometer sensors designed for vibration measurement of industrial rotative equipment. Over the (read more)
Browse Vibration Measurement Instruments and Vibration Analyzers Datasheets for Tronics Microsystems
Conduct Research Top
-
Characterization of Ultrasonic Transducers Using MV-H Series Laser Vibration Sensor
Showed how the MV-H series laser vibration sensor can be used to characterize the ultrasonic transducers
-
Guide to Ultrasonic Plastic Assembly
Ultrasonic plastics assembly is the joining or reforming of thermoplastics through the use of heat generated from high frequency mechanical motion. It is accomplished by converting electrical energy into high frequency mechanical motion (vibrations) that creates frictional heat at the joint area
-
What is Vibration Welding?
Linear vibration welding physically moves one of two parts horizontally under pressure, creating heat through surface friction that melts and welds the parts together. Compared to ultrasonic welding, vibration welding operates at much lower frequencies, higher amplitudes and much greater clamping
-
Understanding And Caring For The Heart Of Your Ultrasonic System
energy (or heat) at the contact point of the two parts. The heat melts a molded ridge of plastic on one of the pieces and the molten material flows between the two surfaces. When the vibration stops, the material solidifies forming a permanent bond. A basic ultrasonic probe consists of -. 1. A housing
-
Cutting Food Products with Ultrasonic Blade Horns
A typical ultrasonic food cutting process uses a specialized blade horn to cut through a product that is often sticky. Ultrasonic frequency vibrations, applied to the horn during the process, aid in cutting through the product as the horn is lowered to its stopping point. Vibrations also prevent
-
Differentiating Between Doppler & Transit Time Ultrasonic Flow Meters
Ultrasonic flow meters are non-intrusive devices that use acoustic vibrations to measure the flow rate of liquid. There are two types, Doppler and transit time. Both are designed to clamp onto the outside of the pipe without breaking the line or interrupting the flow. This also eliminates pressure
-
Applying Acoustic Vibration Monitoring to Predictive Maintenance
All sounds are produced by vibrations in bodies. In musical instruments the sound is emitted by vibrating strings or a reed. Our voice is the result of vibrations of our vocal cords. The number of vibrations a body makes per second is called its frequency and is commonly referred to as hertz
-
Technical Article on Laser Vibration Sensor for High-precision UMW of Lithium-ion Battery Cell
A new scheme to achieve the high-precision Ultrasonic Metal Welding of Lithium-ion battery cell by monitoring the process through a compact laser vibration sensor from OmniSensing Photonics LLC.
More Information Top
-
Advances in Abrasive Technology XVI
A Study on Erosion Performance of Monocrystalline Silicon in Ultrasonic Vibration - .
-
Advances in Abrasive Technology XV
Ultrasonic Vibration Assisted Mechanical Chemical Polishing (MCP) of Silicon Carbide .
-
Ultrasonic Processes and Machines
This assumes coupled considerations between the ultrasonic vibration ’s influence on the processes, and the consequence of the transformed processing loads on the excitation and control of the working tools’ vibration.
-
http://krex.k-state.edu/dspace/bitstream/handle/2097/15476/WeilongCong2013.pdf?sequence=5
Then, design of experiment and finite element analysis on edge chipping in RUM of silicon, experimental investigations and finite element analysis on RUM of aerospace stainless steels, an ultrasonic vibration amplitude measurement method and a cutting temperature .
-
Materials Processing Technology II
Finite Element Analysis of Ultrasonic Vibration Assisted Milling of Ti-6Al-4V .
-
Ultrasonic Motors
Unlike traditional motors with electromagnetic effect, USM is driven by ultrasonic vibration and piezoelec- tric effcct.
-
Proceedings of the 13th International Conference on Metal Forming
402 Takeshi Yoneyama, Masaya Takahashi Effect of ultrasonic vibration on metal compression and extrusion . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . .
-
http://krex.k-state.edu/dspace/bitstream/handle/2097/13164/PengfeiZhang2011.pdf?sequence=1
ULTRASONIC VIBRATION -ASSISTED PELLETING OF CELLULOSIC BIOMASS FOR ETHANOL MANUFACTURING .
Indicates content that may require registration and/or purchase.