Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Materion Corporation
Description: Ultraviolet filters from Materion Barr Precision Optics & Thin Film Coatings are designed and manufactured to customer specifications. Materion Barr Precision Optics & Thin Film Coatings supplies UV filters for use within the wavelength range of 200nm to 400nm, producing these
- Enhancement / Features: Coated
-
Supplier: Foctek Photonics, Inc.
Description: Foctek provides customers with high-precision optical components, precision optical spectroscopic components, polarization, laser crystal and nonlinear optical crystal components, precision optical lenses, high-definition security surveillance lenses, 5 megapixel machine vision lenses and optical
- Surface Quality: 10-5 Scratch / Dig, 60-40 Scratch / Dig
- Filter Type: Color Filters
- Features: Ultra-Violet (UV)
-
Supplier: Foctek Photonics, Inc.
Description: Applications Photographing Apparatus Meter and Instrument Optical Device Medical Treatment Apparatus Teaching Apparatus UV Analyzer Financial Equipment Airport Lamps Military Equipment Technological Research Institute Public Security Department
- Filter Type: Color Filters
- Features: Ultra-Violet (UV)
-
-
Supplier: Accuris
Description: Ultraviolet Filters Used in Personal Eye-Protection Equipment
-
Supplier: Accuris
Description: Personal eye protection - Ultraviolet filters - Transmittance requirements and recommended use
-
Supplier: Accuris
Description: Personal eye-protection - Ultraviolet filters - Transmittance requirements and recommended use.
-
Supplier: Accuris
Description: Personal eye-protection \x96 Ultraviolet filters \x96 Transmittance requirements and recommended use
-
Supplier: CSA Group
Description: Gives the numbering of and transmittance requirements for filters. It defines guidance and their selection and use. Optical test methods form the subject of ISO 4854. Non-optical test methods form the subject of ISO 4855. The symbol for filters includes a code number and the shade
-
Description: Gives the numbering of and transmittance requirements for filters. It defines guidance and their selection and use. Optical test methods form the subject of ISO 4854. Non-optical test methods form the subject of ISO 4855. The symbol for filters includes a code number and the shade
-
Supplier: Watts Premier
Description: Ultra Violet filtration is achieved by using Ultraviolet lamps. Water is sent through a flow chamber or housing. As the water passes by the UV lamp the microbes in the water are exposed to the UV rays. Their nucleic acid absorbs the UV energy, which scrambles the DNA structure of the
- Features: Ultra-Violet (UV)
-
Supplier: Watts
Description: Series PWDWUV3 produces high-quality, fresh water on demand, utilizing the power of ultraviolet light. Ultraviolet light has been used for years by the bottled water industry as a means to destroy various organisms in water. Now you can have the power of ultraviolet light under
- Type: Chamber
- Applications: UV Water Treatment (Filter / System)
-
Supplier: ABB Measurement & Analytics
Description: Ultraviolet photometer PUV3402 The PUV3402 multiwave process photometer provides continuous measurements of vapor or liquid samples, in simple or complex process streams, for process control, product quality assurance, safety, catalyst protection and area monitoring. The filter wheel
- Operating Temperature: 32 to 113 F
- Computer Interface: Computer Interface
- Local Interface: Digital Front Panel
- Display: Digital Readouts
-
Supplier: Foctek Photonics, Inc.
Description: Applications Photographing Apparatus Meter and Instrument Optical Device Medical Treatment Apparatus Teaching Apparatus UV Analyzer Financial Equipment Airport Lamps Military Equipment Technological Research Institute Public Security Department
- Thickness: 0.5 to 2 mm
- Surface Quality: 80-50 Scratch / Dig
- Filter Type: Neutral Density Filters
- Features: Other
-
Supplier: Seedburo Equipment Company
Description: housing makes this lamp extremely impact resistant and dent-proof. A flexible, silicone rubber filter holder is easily removed (without tools) for bulb or filter replacement. The unit is supplied with UV-absorbing glasses for your protection. Ship dims. 21" L x 12" W x 9" H. Net wt.11
-
Supplier: Watts
Description: SmartStream UV Systems are manufactured from 304 stainless steel and have an audible and visual lamp failure alarm. They are durable and well constructed, yet economically priced. Features • Disinfection without chemicals • Effective disinfection for chlorine resistant bacteria, virus and cysts •
- Type: Chamber
- Applications: UV Water Treatment (Filter / System)
- Spectral Range: UVC (Short Wave / UVGI)
-
Supplier: Traceable® Products
Description: Light meter has an UV wavelength range of 320 to 390 nm. Traceable® Ultraviolet Light Meter measures on three different ranges from 0 to 199.9 µW/cm2 (resolution 0.1 µW/cm2), 1.999 mW/cm2 (resolution 0.001 mW/cm2), and 19.99 mW/cm2 (resolution 0.01 mW/cm2). Accuracy is ±(2% of full scale plus
- Sensor Diameter: 0.75 inch
- Accuracy: 2 %
- Hand-Held: Handheld
- Meter Type: Lux Meter
-
Supplier: Shanghai Optics
Description: Falling color temperature conversion glass(amber) Color Filter Glass & Type Table Colored optical filter glass Color filter glass type table Cut-off Type Colored Filter Glass Ultraviolet glass Golden(yellow) glass Orange glass Red glass Infrared glass Neutral
- Filter Type: Color Filters, Long Pass Filters
- Features: Infrared (IR), Ultra-Violet (UV)
-
Supplier: Seedburo Equipment Company
Description: housing makes this lamp extremely impact resistant and dent-proof. A flexible, silicone rubber filter holder is easily removed (without tools) for bulb or filter replacement. The unit is supplied with UV-absorbing glasses for your protection. Ship dims. 21" L x 12" W x 9" H. Net wt.11
-
Supplier: Artifex Engineering
Description: We can manufacture your colour glass and neutral density filters from Schott and equivalent glasses.
- BG-: 18 to 42
- GG-: 385 to 495
- KG-: 1 to 5
- OG-: 515 to 590
-
Supplier: Seedburo Equipment Company
Description: housing makes this lamp extremely impact resistant and dent-proof. A flexible, silicone rubber filter holder is easily removed (without tools) for bulb or filter replacement. The unit is supplied with UV-absorbing glasses for your protection. Ship dims. 21" L x 12" W x 9" H. Net wt.11
-
Supplier: Yankee Environmental Systems, Inc.
Description: The Model UVMFR-7 Ultraviolet Multi-Filter Rotating Shadowband Radiometer is an instrument that measures diffuse and total global irradiance, and computes direct irradiance at four or seven narrow-bandwidth wavelengths in the UV-B and UV-A regions. It extends the YES shadowband
- Height: 17.5 inch
- Measured Wavelength: 300 to 368 nm
- Accuracy: 2 to 3 (+/- %)
- Weather Component Sensed: Measures Solar Radiation
-
Supplier: Materion Corporation
Description: It is possible to design this variation to be linear or non-linear, depending upon customer requirements. When the variation is linear the filter is known as a Linear Variable Filter (LVF). Materion Barr Precision Optics & Thin Film Coatings has capabilities to manufacture variable
- Filter Type: Bandpass / Interference Filters
- Filter Shape: Rectangular, Square
- Features: Ultra-Violet (UV), Visible (VIS)
-
Supplier: Materion Corporation
Description: Customized solutions provide flexible options for our customers. That is why we offer bandpass filters at full width half maximum (FWHM) bandwidth, including options from wideband to ultra-narrowband. For applications requiring an Ultra-Narrow Bandwidth, we can produce bandpass filters
- Filter Type: Bandpass / Interference Filters
- Features: Infrared (IR), Ultra-Violet (UV), Visible (VIS)
-
Supplier: Abrisa Technologies
Description: Notch filters block a relatively narrow band of wavelengths between shorter and longer pass bands. This example narrow band minus filter has a nominal bandwidth of 110nm with an average reflection of more than 99% over a nominal bandwidth of 30-40 nm. The pass bands have an average
- Filter Bandpass: 30 to 40 nm
- Filter Type: Bandpass / Interference Filters
- Features: Ultra-Violet (UV)
-
Supplier: Abrisa Technologies
Description: These filter coatings transmit varying wavelength bands, which are determined by two cutoff wavelengths. Filters can be made at any given wavelength from near ultraviolet to near infrared.
- Filter Type: Bandpass / Interference Filters
- Application: Visible (VIS)
-
Supplier: Deposition Sciences, Inc.
Description: Product Overview Notch filters block a range of wavelengths while transmitting both shorter and longer wavelengths outside of the blocked region. Thus, they provide the exact opposite functionality of a bandpass filter. One of the most common uses of DSI notch filters is in
- Rejection Range: 755 to 845 nm
- Filter Shape: Circular
- Filter Type: Color Filters
- Features: Infrared (IR), Other, Ultra-Violet (UV), Visible (VIS)
-
Supplier: Changchun Yutai Optics Co., Ltd.
Description: Bandpass Filters are used to selectively transmit a portion of the spectrum while rejecting all other wavelengths. Yutai Optics offers a wide variety of Bandpass Filters in a range of bandwidth options for ultraviolet (UV), visible (VIS), or infrared (IR) applications. Laser
- Thickness: 0.5 to 6 mm
- Surface Quality: 60-40 Scratch / Dig, 80-50 Scratch / Dig
- Substrate Material: BK7 Glass, Fused Silica
- Filter Type: Bandpass / Interference Filters
-
Supplier: SCHOTT AG
Description: SCHOTT’s optical filter glasses include the following filter types in the wavelength range above 200 nm: Bandpass filters - Light of a certain range of wavelengths can pass through these filters Longpass filters - Light of long wavelength can pass through these
-
Supplier: Changchun Sunday Optics Co., Ltd.
Description: coating, including metal and dielectric film.Metal coating commonly used materials are: aluminum, silver, gold, aluminum from the ULTRAVIOLET region to the infrared region has a high reflectivity, at the same time can form a layer of aluminum oxide on the surface of the aluminum, so the film
- Features: Infrared (IR), Other, Ultra-Violet (UV), Visible (VIS)
-
Supplier: Shanghai Optics
Description: Dichroic Filters for Every Application A dichroic filter is thin optical filter crafted to transmit light in only one narrowly defined wavelength band, while reflecting all other wavelengths. These optical filters are also known as thin-film or interference
- Filter Type: Cold Mirrors, Dichroic Filters, Hot Mirrors, Long Pass Filters, Short Pass Filters
- Substrate Material: UV grade Fused Silica
- Features: Ultra-Violet (UV), Visible (VIS)
-
Supplier: Banner Engineering Corp.
Description: Infrared filter blocks visible light and passes infrared light (included with infrared lights). Blue filter improves quality by reducing ambient light; it passes blue and infrared light. Green filter improves quality reducing ambient light; it passes green and infrared light.
- Filter Shape: Circular
- Features: Color Filters, Infrared (IR), Visible (VIS)
-
Supplier: Edmund Optics Inc.
Description: A virtually transparent flexible polyester filter made from a deep-dyed PET material to absorb ultraviolet rays. The material allows less than 10% transmission below 390 nanometers. 0.04mm thickness.
- Filter Type: Spectral Filters
- Features: Ultra-Violet (UV)
-
Supplier: Edmund Optics Inc.
Description: available in a Pre-Loaded Filter Wheel. TECHSPEC® UV-VIS Reflective Neutral Density Filter Kit Each kit includes 8 filters in optical density values of 0.3, 0.5, 1.0, 1.3, 1.5, 2.0, 2.5, and 3.0. The kit is ideal for determining precise system optical density requirements.
- Optical Density: 0.3 to 3
- Filter Type: Neutral Density Filters, Spectral Filters
- Features: Ultra-Violet (UV), Visible (VIS)
-
Supplier: Edmund Optics Inc.
Description: available in a Pre-Loaded Filter Wheel. TECHSPEC® UV-VIS Reflective Neutral Density Filter Kit Each kit includes 8 filters in optical density values of 0.3, 0.5, 1.0, 1.3, 1.5, 2.0, 2.5, and 3.0. The kit is ideal for determining precise system optical density requirements.
- Optical Density: 0.3 to 3
- Filter Type: Neutral Density Filters, Spectral Filters
- Features: Ultra-Violet (UV), Visible (VIS)
Find Suppliers by Category Top
Featured Products Top
-
product catalog featuring hard-coated specialty filters with extended wavelength ranges from the ultraviolet (UV) to infrared (IR). The new extended spectral performance from the 200 nm to 14 µm range is offered on a variety of Alluxa’s optical filters, including the largest (read more)
Browse Optical Filters Datasheets for Alluxa, Inc. -
ultraviolet (UV) to infrared (IR). The new extended spectral performance from the 200 nm to 14 µm range is offered on a variety of Alluxa’s optical filters, including the largest selection of (read more)
Browse Optical Filters Datasheets for Alluxa, Inc. -
expansion of the online product catalog featuring hard-coated specialty filters with extended wavelength ranges from the ultraviolet (UV) to infrared (IR). The new extended spectral performance from the 200 nm to 14 µm range is offered on a variety of Alluxa’s optical filters (read more)
Browse Optical Bandpass Filters Datasheets for Alluxa, Inc. -
catalog featuring hard-coated specialty filters with extended wavelength ranges from the ultraviolet (UV) to infrared (IR). The new extended spectral performance from the 200 nm to 14 µm range is offered on a variety of Alluxa’s optical filters, including the largest selection (read more)
Browse Optical Filters Datasheets for Alluxa, Inc. -
-performance optical coatings and filters and thin-film deposition technologies, announces the expansion of the online product catalog featuring hard-coated specialty filters with extended wavelength ranges from the ultraviolet (UV) to infrared (IR). The new extended spectral performance (read more)
Browse Optical Bandpass Filters Datasheets for Alluxa, Inc. -
ALLUXA INTRODUCES GROUNDBREAKING PVD PROCESS WITH EXTENDED SPECTRAL PERFORMANCE FOR OPTICAL FILTERS (read more)
Browse Optical Bandpass Filters Datasheets for Alluxa, Inc. -
: CDC guidelines for infectious disease control in health care facilities Minimum of 12 air changes per hour via HEPA filters Use portable units as needed to augment ACH – recirculating room air Maintains minimum pressure differential (read more)
Browse Air Purifiers Datasheets for Air Innovations LLC -
throughout the visible and near-infrared spectra and down to 350 nm in the ultraviolet. Highlight Specifications Dimensional tolerance: ±0.1 mm; thickness tolerance: ±0.1 mm Surface quality: 40-20 S/D Surface flatness: λ/4 (read more)
Browse Optical Windows Datasheets for CeNing Optics Co., Ltd. -
reference plano surface. Optical filter surface flatness is measured using an interferometer (typically a laser Fizeau interferometer) that represents this deviation as a pattern of light and dark bands known as interference fringes. Interference fringes are a visual representation of the destructive (read more)
Browse Optical Filters Datasheets for Alluxa, Inc. -
FLOW CYTOMETRY FILTERS Used across a variety of biological disciplines, fluorescence-based flow cytometers rapidly and accurately quantify cells and cellular components. As one of the (read more)
Browse Optical Filters Datasheets for Alluxa, Inc.
Conduct Research Top
-
In the Spotlight: Interference Bandpass Filters
, these filters are designed to pass desired frequencies and reject wavelengths outside that particular range. For example, if you're after an optical component that transmits a portion of the infrared (IR) wavelength and blocks an amount of the ultraviolet (UV) waveband, Interference Bandpass Filters
-
Optical Filters in Water Analysis
are susceptible to contaminants, corrosion, pollution and even sabotage. With the demand to identify the enormous number of contaminants with a broader spectrum coverage, a spectral analysis strategy has been extensively applied in which the information contained in the optical properties of the ultraviolet (UV
-
Coatings Corner: What is a UV Filter?
A UV blocking filter or ultraviolet optical filter prevents ultraviolet light transmission. UV filters are commonly used in photography to reduce the level of ultraviolet light that strikes the recording medium. Historically, photographic films were mostly sensitive to UV light, which caused
-
Properly Clean and Maintain Optical Filters
Some optical filters are only installed on the lens when they are used, such as polarizers, grayscale filters, while some are installed in front of the lens for a long time, such as UV lenses. At present, many people use UV mirrors as lens protection lenses, so they don't take good care of UV
-
Outsourcing Biopharma Water Treatment
and membrane sanitization and cleaning, replacing normal wear-and-tear components such as pump seals, ultraviolet (UV) lamps and cartridge filter elements. Emergency service is available as part of the contract. Other services include: facility audits that evaluate current water treatment
-
Silicon Photodiodes Physics and Technology (.pdf)
Silicon photodiodes are semiconductor devices used for the detection of light in ultra-violet, visible and infrared spectral regions. Because of their small size, low noise, high speed and good spectral response, silicon photodiodes are being used for both civilian and defense regulated
-
Museum Collection Care with Real-Time Monitoring
CAS DataLoggers provided a real-time museum collection care solution for a museum housing fragile paintings and other artwork which needed to be protected against excessive illumination and ultraviolet light. Both these threats could fade or change the color of paint and dyes, so the building
-
Downstream Bioprocessing: More is More
has developed a three-pronged orthogonal approach to viral clearance that appears to minimize these negatives. The technique employs three steps: membrane adsorption, ultraviolet-C inactivation, and filtration with a 20-nanometer dead-end filter. Key to the process are Sartobind Q anionic exchange
More Information Top
-
Sunscreens: Regulations and Commercial Development
The Ultraviolet Filters features a chapter on the chemistry and mechanism of action of ultraviolet filters, two chapters on the physical inorganic particulate UV filters, one on the new sunscreen actives and a chapter on the photo stability of ultraviolet filters. IV.
-
Solar radiation, skin reactions and sun protection: chemistry on the beach
[18] S. Levy, UV of filter , Handbook of Cosmetic Science and Technology, Herausgeb.
-
Bandpass Interference Filters For The Ultraviolet
Narrow -band (30A) ultraviolet filter .
-
UV filter
UV of filter .
-
Dermatological compatibility of UV filters, fragrances and preservatives in sun protection preparations
AS photopatch testing is diagnostic reactions to UV of filter and occasionally to perfume components, this important to necessary to detect photoallergic tool is presented.
-
Traveling dermatoses
Dermatologist 54:839-844 Wolf P UV of (2009) filter .
-
The doll dyeings of the Kohlweisslings, Pieris brassicae L
In any case, it represents used sehwarze paper nieht the ultraviolet filter > > parexcellence ~.
-
Personal Care Products in the Aquatic Environment
2012) Occurrence and removal of benzotriazoles and ultraviolet filters in a municipal wastewater treatment plant.
Indicates content that may require registration and/or purchase.