Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: Electric Blenders and Electric Juicers for Household Use
-
Supplier: Accuris
Description: Specification for Mixers, Blenders, and Agitators Used in Hygienic Applications
-
Supplier: FLSmidth
Description: Air blending is achieved by use of a porous membrane over the entire bin bottom, 4 air plenums and a simple flow control system enable. Together they change the density of material in the fluidized bed of material to generate a gentle folding action and a near perfect blend. Airmerge™
- Operating Condition: Batch Operation, Continuous Feed
- Mixer / Homogenizer Location: Bottom Entry
- Mixer Type: Fluidized Bed
- Features: Industrial
-
-
Supplier: Charles Ross & Son Company
Description: V-Blenders designs are most often used for the intimate dry blending of free flowing solids. The solids being blended in these units can vary in bulk density and in percentage of the total mixture. Materials being blended are constantly being split and intermixed as the shell rotates.
- Capacity: 0.25 to 100 cubic feet
- Motor Speed: 8 to 36 rpm
- Motor Power: 1.5 to 40 HP
- Operating Condition: Batch Operation
-
Supplier: Charles Ross & Son Company
Description: ribbons rotate at approx. 300 fpm moves materials both radially and laterally to insure thorough blends in short cycle times. Ribbon agitators are used for blends that will be between 40 and 100% of the rated capacity of the blender. An alternate agitator is our paddle design. The
- Capacity: 0.467881911952645 to 1,000.0641666622106 cubic feet
- Motor Speed: 11 to 99 rpm
- Motor Power: 0.5 to 40 HP
- Mixer Type: Agitator, Paddle, Ribbon
-
Supplier: Charles Ross & Son Company
Description: blenders this design has several advantages: Gentle blending action is ideal for friable or shear sensitive materials. One blender can be used for a wide range of batch sizes, ranging from as small as 10% of the rated capacity. Nearly 100% of the blended materials are discharged
- Capacity: 3.4999999999999996 to 500 cubic feet
- Motor Speed: 60 to 100 rpm
- Motor Power: 3 to 20 HP
- Applications / Industry: Adhesives Processing, Chemical Processing, Cosmetics Processing, Paint / Coating Processing, Pharmaceutical Processing, Plastic / Rubber Processing, Water / Wastewater Treatment
-
Supplier: amixon GmbH
Description: guarantees very good mixing results and complete discharge. It can be used as ribbon blender for dry powder, wet suspensions as well as liquids, paste and dough. Further characteristics of the single-shaft mixer / ribbon blender: If the mixing process requires deagglomeration,
- Capacity: 353.09999999999997 cubic feet
- Motor Speed: 6 to 22 rpm
- Operating Condition: Batch Operation
- Mounting: Floor-Mounted
-
Supplier: Charles Ross & Son Company
Description: blenders this design has several advantages: Gentle blending action is ideal for friable or shear sensitive materials. One blender can be used for a wide range of batch sizes, ranging from as small as 10% of the rated capacity. Nearly 100% of the blended materials are discharged
- Capacity: 10 to 500 cubic feet
- Motor Speed: 60 rpm
- Motor Power: 1 to 20 HP
- Applications / Industry: Adhesives Processing, Chemical Processing, Cosmetics Processing, Paint / Coating Processing, Pharmaceutical Processing, Plastic / Rubber Processing, Water / Wastewater Treatment
-
Supplier: DME Company
Description: Sulzer Injection Blender SIB The injection blender SIB is an all-in-one solution specially developed for use with the Mixing Heads SMK-R and SMK-X. It simply replaces the existing machine nozzle and can be retrofitted to any type of injection molding machine. Made to your
- Application: Fuel Injection
- Form: In-line
- Media: Plastics
- Technology: Pressurized / Hydraulic
-
Supplier: Jaygo, Inc.
Description: Range of Applications JAYGO's JTB BLENDER can be utilized for blending dry, powdery, granular, fibrous, and moist solids and liquids together with pasty products up to and including highly viscous masses. The JAYGO JTB MIXER can be used for numerous processes, including compounding,
- Capacity: 0.12 to 0.16999999999999998 cubic feet
- Applications / Industry: Adhesives Processing, Chemical Processing, Cosmetics Processing, Food and Beverage Processing, Paint / Coating Processing, Pharmaceutical Processing, Plastic / Rubber Processing, Sanitary Processing
- Operating Condition: Batch Operation
- Additional Capabilities: Drying, Granulating
-
Supplier: amixon GmbH
Description: very good mixing results and complete discharge. It can be used as powder blender for dry powder, wet suspensions as well as liquids, paste and dough. Further characteristics of the powder blender and conical mixer If the mixing process requires deagglomeration, high speed
- Capacity: 317.8 cubic feet
- Motor Speed: 6 to 23 rpm
- Operating Condition: Batch Operation
- Mixer Type: Conical Screw, Single Rotor
-
Supplier: HardwareSource, Inc.
Description: Lifting Shelf Hinge for Mixer, Blender or Other Appliance Pantograph type mechanism which lifts a shelf holding an item such as a blender, slicer, mixer or other appliance from inside a desk or cabinet. Places item at working height. Two powerful springs aid the shelf as it is raised
-
Supplier: ASTM International
Description: 1.1 This test method covers the measurement of the increase in volume of a low-viscosity aqueous liquid (less than 3 cSt at 40°C) due to its tendency to foam under high shear conditions. Note 1-Foam under low shear is covered by Test Method D 3601. 1.2 The values stated in SI units are to be
-
Supplier: ASTM International
Description: 1.1 This test method covers the measurement of the increase in volume of a low-viscosity aqueous liquid (less than 3 cSt at 40°C) due to its tendency to foam under high shear conditions. Note 1 - Foam under low shear is covered by Test Method D 3601. <> 1.2 The values stated in SI units are to be
-
Supplier: Total Lubricants USA, Inc.
Description: High viscosity index base oil. Designed for use for compounders and blenders as a base fluid for power steering fluid.
-
Supplier: Continental Products Corp.
Description: The Mk VIII Rollo-Mixer® is a dry blender designed for uniformly blending dry food grade powders vitamins, nutraceuticals, sports drink powders and dietary supplement powders. Data shows the Mk VIII Rollo-Mixer® to be one of the best dry powder blenders for mixing supplement and food
- Capacity: 3.4999999999999996 to 400 cubic feet
- Operating Condition: Batch Operation
- User Interface: Digital Front Panel
- Display Type: Digital Numerical Display
-
Supplier: Custom Processing Services, Inc.
Description: Blending, Coating, and Batching Custom Processing Services offers several blending options for its toll processing customers. 100 L double stainless steel double ribbon blender 600 L stainless steel double ribbon blender 2850 L carbon steel double ribbon blender 6500 L stainless
- Materials Processed: Abrasives, Adhesives / Sealants, Aluminum / Aluminum Alloy, Carbon / Graphite, Ceramics, Coatings / Paint, Cobalt / Cobalt Alloy, Copper / Copper Alloy, Elastomers / Rubber, Ferrous / Iron Based (Steel, Stainless), Foods / Beverages, Glass / Fiberglass, Metals / Elements, Minerals, Nickel / Nickel
- Chemicals Processed: Acetylenes, Alcohols, Catalysts / Initiators, Chemical Agents / Additives, Cleaners / Surface Active Agents, Cosmetics / Soaps, Filler / Extenders, Inorganic Chemicals, Lubricants / Greases, Monomers and Intermediates, Organic Chemicals, Pharmaceuticals / Drugs, Pigments / Dyes, Polymers, Reagents,
- Services Offered: Blending / Mixing, Compounding, Process Optimization, Research and Development, Trial Facility Leasing, Warehousing / Distribution
- Waste, Scrap or Environmental Source: Brownfield / Plant Sites, Landfills, Mines / Mining Waste, Slag / By-products, Used Products / Goods
-
Description: Applies to electrically operated commercial kitchen machines not intended for household use. For example: mixers, blenders, kneaders, beaters, shredders, graters, mincers, slicers, peelers, tin openers, coffee grinders, portioning machines, etc.
-
Supplier: Hebeler LLC.
Description: blenders to be the best mixers for difficult applications. Now both technologies, together with the other vessel geometries can be used interchangeably on the PK M.V.P. Blending System®. The multi-functional M.V.P. solves some of the major issues facing sanitary powder processing today
- Operating Condition: Batch Operation
- Mounting: Floor-Mounted
- Applications / Industry: Food and Beverage Processing, Sanitary Processing
- Additional Capabilities: Granulating
-
Description: Applies to electrically operated commercial kitchen machines not intended for household use. For example: mixers, blenders, kneaders, beaters, shredders, graters, mincers, slicers, peelers, tin openers, coffee grinders, portioning machines, etc.
-
Supplier: U.S. Plastic Corporation
Description: Jars are ideal for fluid transfer in the lab or field when used with a fluid-transfer closure. 70mm neck on these bottles fits various blenders, fixtures and closures with Mason jar threads or with Osterizer or other blenders with the same threads. Wide mouth is easy to fill.
- Container Type: Bottle / Jar
-
Supplier: Shenzhen Yunhongda Motor Co., LTD.
Description: Pure copper AC capacitor motor 90mm diameter of stator and 50mm height of the slat pack, it can be customized with different specifications, mainly used for the coffee grinder,business mixer, blender, food processor.
- Other Output Power: 0.4087672173953601 HP
- Continuous Current: 1.347 amps
- Continuous Torque: 11.061946902654865 In-lbs
- Shaft Speed: 1,489 rpm
-
Supplier: GEA Process Engineering Inc.
Description: GEA Liquid Processing supplies numerous different batch and continuous mixing and blending systems to the food and beverage industries. The scope of supply includes the standard systems from GEA Diessel and from Tuchenhagen as well as in-house custom designed systems for unique applications. For
-
Supplier: AMETEK Specialty Motors
Description: AMETEK Floorecare & Specialty Motors manufactures a line of commercial series universal wound drive motors for use in coffee grinder, leaf blowers, electric chainsaws, blenders, and many other applications. Floorcare & Specialty motors provides customization for the manufacturer.
- Motor Shape: Cylindrical Body
- Shaft Orientation: In-line, Single-ended
-
Supplier: Hebeler LLC.
Description: Patterson-Kelley has taken the proven technology of the Zig-Zag® continuous blender and reduced the size specifically for the pharmaceutical and research and development industries. The new continuous powder processing system is small enough to provide a perfect lab unit while matching the
- Operating Condition: Continuous Feed
- Mounting: Floor-Mounted
- Additional Capabilities: Granulating
- Features: Industrial, Interchangeable Rotors, Lined or Coated, Other Applications / Industry, Other Mixer Type, Programmable
-
Supplier: Admix
Description: Sanitary Inline High Shear Mixer Designed as a high speed, high shear mixer and emulsifier for continuous processing, the DynaShear® sets the standard for what in-line mechanical mixers should provide. It is constructed completely of 316SS (internals, housingshafting and base), it's unique dual
-
Supplier: KPM Analytics
Description: MR2L and MR10L mixers are used to condition wheat before test milling, and for a wide range of other mixing applications.
- Capacity: 0.07062931453963094 cubic feet
- Operating System: Batch Operation
- Mounting: Benchtop
- Applications / Industry: Food and Beverage Processing
-
Supplier: Sartorius Lab Instruments GmbH & Co. KG
Description: LevMixer® Drive Unit generates the levitation and rotation of the single-use impeller without surface contact. This allows the Flexel® for LevMixer® to efficiently mix powders, suspensions, solutions or emulsions. The drive unit is mobile and cart-mounted.
- Operating System: Batch Operation
- Mixer Location: Bottom Entry
- Applications / Industry: Chemical Processing
- Features: Disposable Rotor, Liquids, Solutions, Emulsions, Other Applications / Industry, Powders or Granules, Suspensions, Slurries, Pastes, Colloids
-
Supplier: Sartorius Lab Instruments GmbH & Co. KG
Description: Levitated mixing technology: Ultra clean mixing operation Various tank sizes: High flexibility The Flexel® LevMixer® -Drum is a unique single-use mixing solution utilising cylindrical tank geometries combined with the ATMI LevMixer® levitated impeller and Sartorius Stedim Biotech Flexel® LevMixer®
- Capacity: 1.7657328634907734 cubic feet
- Operating System: Batch Operation
- Mixer Location: Bottom Entry
- Applications / Industry: Chemical Processing
-
Supplier: South-Tek Systems, LLC
Description: South-Tek's mixed gas blender, Precision Blend, delivers a precise blend ratio of oxygen and nitrogen. Ideal for fabricators working with mild steel or other materials where using a blend increases cut speeds and cut quality. Delivers high-pressure, high-flow mixed gas Increases cut speeds,
- Generator Type: Nitrogen
-
Supplier: Bepex International LLC
Description: mixing chamber The FlexTurb is used in a variety of applications many that are considered difficult or even impossible with existing technology. Typical applications include: Clay Material for absorbents, such as Cat litter Detergents and related ingredients Specialty Chemicals Dyes and
- Additional Capabilities: Agglomerating
- Applications / Industry: Agricultural Products, Chemical Processing, Paint / Coating Processing
- Operating Condition: Batch Operation, Continuous Feed
- Mounting: Floor-Mounted
-
Supplier: CSA Group
Description: of this standard are typically used in restaurants, canteens, hospitals and commercial enterprises such as bakeries, butchers, etc. Key words: Kitchen Machines, Mixers, Blenders, Coffee Grinders. This publication is to be read in conjunction with IEC 60335-1:2010.
-
Description: of this standard are typically used in restaurants, canteens, hospitals and commercial enterprises such as bakeries, butchers, etc. Key words: Kitchen Machines, Mixers, Blenders, Coffee Grinders. This publication is to be read in conjunction with IEC 60335-1:2010.
-
Supplier: ASTM International
Description: 1.1 These practices describe laboratory procedures for preparing a solvent or water based ink resin solution in low boiling solvent or alkaline water using two types of lab equipment; (1) an industrial blender (Sections 3-7), and (2) a laboratory roller mill (Sections 8-12). Note 1-ASTM
Find Suppliers by Category Top
Featured Products Top
-
Customer Service Laboratory, our engineers assist in selection the most efficient machine for its intended use. We stock dozens of stainless steel and carbon steel blenders for fast shipment. Ross Blenders are available for purchase or trial rental. (read more)
Browse Industrial Mixers Datasheets for Charles Ross & Son Company -
. Typical Applications Hand blenders and kitchen appliances Small home appliances (read more)
Browse DC Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
Mk X Rollo-Mixer® - Snack & Nut Blender The Mk X Rollo-Mixer® is a food grade industrial blender for snacks, designed for extremely gentle batch mixing of very friable dry snack (read more)
Browse Industrial Mixers Datasheets for Continental Products Corp. -
. Operator-friendly controls via Variable Frequency Drive with forward/reverse function make the blender very convenient to use across a wide range of applications, including powders, pellets, and slurries. (read more)
Browse Industrial Mixers Datasheets for Charles Ross & Son Company -
Blender can produce a uniform blend of the granules, liquid component and powder. Testing Procedure and Results The Ribbon Blender used for the trial was equipped with the standard center-discharge ribbon agitator (read more)
Browse Industrial Mixers Datasheets for Charles Ross & Son Company -
ROSS Ribbon Blenders are used throughout the process industries for the efficient and effective mixing of powders, granules, pellets, grains and other bulk solids. Available in lab scale (read more)
Browse Industrial Mixers Datasheets for Charles Ross & Son Company -
This white paper presents some basic best practices for efficient processing in a Ribbon Blender. The ideas discussed here are recommendations based on practical and technical experience gained by Ross over several decades as a leading supplier of Ribbon Blenders to the process industries (read more)
Browse Industrial Mixers Datasheets for Charles Ross & Son Company -
ROSS Ribbon Blenders custom-built for multi-phase mixing now come with an optional pressure feed vessel. Wherein minor liquid ingredients must be thoroughly blended into powder or other solids, a pressure (read more)
Browse Pressure Vessels Datasheets for Charles Ross & Son Company -
The ROSS Double Cone Tumble Blender (Model DCB) is designed for large-scale yet intimate blending of free-flowing solids in a full suite of laboratory, pilot and production sizes. In a highly (read more)
Browse Industrial Mixers Datasheets for Charles Ross & Son Company -
Product Overview The PU.5442 provides a universal motor option for blenders and juicers, with a 230 V, 50 Hz reference configuration and 11,000 rpm at the published maximum-efficiency point. Reference Configuration Specification (read more)
Browse AC Motors Datasheets for Shenzhen Power Motor Industrial Co., Ltd.
Conduct Research Top
-
How to Buy a Blender
In processing plants from Cincinnati to Shanghai, ribbon blenders are used to mix many thousands of products, from fertilizers and plastic resins to flavored coffees and cosmetics. The ribbon blender is one of the most common mixing devices in service today, because it is one of the most versatile
-
How Gas Blenders Ensure Accuracy
The Significance of MFCs in Gas Blenders
-
How do Gas Blenders Work?
Basic Working Principles of Gas Blenders
-
How To Improve The Life Of Blender Motor?
, to meet the ten-year shelf life of customers promised to consumers. Therefore, the motor must be guaranteed not to fail after ten years of use in the hands of the user. It is imperative to develop a longer-life blender motor solution. It is also an effective solution for customers to improve brand
-
Dry Blender Selection Criteria - Vertical & Horizontal Designs
In processing plants around the world, ribbon blenders are used to mix many thousands of products, from fertilizers and plastic resins to flavored coffees and cosmetics. The ribbon blender is one of the most common mixing devices in service today, because it is one of the most versatile
-
Sanitary Ribbon Blender Ups Production of Dental Powders
A manufacturer of dental products, needing increased capacity, found that a Munson ribbon blender was the most economical mixer capable of efficiently blending dissimilar ingredients in a range of batch sizes.
-
Batch Blenders Make Modern Mortars in China
A US firm entered a joint venture with a factory in China to make concrete blocks. To mix the mortar they selected a horizontal batch blender for resistance to abrasion, easy cleaning, and compact design.
-
Coffee Supplier Has a Taste for a High-Output Blender
New England Coffee installed a Munson rotary batch blender to meet increased demand because of its gentle, but fast and thorough, blending of coffee beans with added liquid flavorings.
More Information Top
-
Blender 3D Basics Beginner's Guide
animation using Blender 2.7 .
-
Foundation Blender Compositing
12 What can you produce using Blender ? . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . .
-
Beginning Blender
Do lOwe Royalties If I Use Blender for Commercial Work or Otherwise?
-
Blender 2.5 Materials and Textures Cookbook
in professionals using Blender in the world!" .
-
Blender 2.5 Lighting and Rendering
Creating materials using Blender 's Compositor 155 .
-
Blender 3D 2.49 Incredible Machines
It's a guide on how to use Blender that covers everything from the basics to character animation.
-
Federal Register > Monday, April 28, 2014 > [79 FR 23414] Control of Air Pollution From Motor Vehicles: Tier 3 Motor Vehicle Emission and Fuel Standards
Consistent with the requirements for butane blenders, pentane blenders will not be subject to other sampling and testing requirements that would ‡otherwise apply to a refiner, provided that they use blender grade pentane that meets today's specifications and conduct today's specified quality …
-
Blender 3D: Noob to Pro/Advanced Tutorials/Blender Scripting/Object, Action, Settings - Wikibooks, open books for an open world
• 217 Creating Ogg-Theora movies using Blender .
Indicates content that may require registration and/or purchase.