Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Jiangyin Deli Laser Solutions Co., Ltd.
Description: Stainless steel, Alloys Ceramics ( Alumina, AlN, etc.) Applications: MT sheet cutting Electrode plate cutting Decoration. Deli Laser Solutions owns an experienced team of process development and management, and over 30 sets advanced UV lasers, ultra-fast lasers,
- Features: Fiber Lasers, Fiber Pigtailed
-
Description: (B: with worktable, R: with turntable, P: with axes X/Y/Z). Advanced fiber and UV laser markers are available for integration as well as fully integrated vision inspection solutions. The general purpose B models: programmable Z-axis, worktable, electric lift door; ideal for
- Thickness Capacity: 17.716545 inch
- X-axis Travel / Length Capacity: 12.4015815 inch
- Y-axis Travel / Width Capacity: 10.0393755 inch
- Z-axis / Vertical Travel: 13.779535 inch
-
Description: The M-Series consists of advanced manually loaded laser marking workstations for the precise and economic processing of small, large and geometrically complex workpieces as well as small and large batches of parts. For the integration of a UV-laser marking system, the M3000
- Thickness Capacity: 17.716545 inch
- X-axis Travel / Length Capacity: 20.472452 inch
- Y-axis Travel / Width Capacity: 8.8582725 inch
- Z-axis / Vertical Travel: 13.779535 inch
-
-
Supplier: Newport MKS
Description: the foam pads are replaceable. Meets ANSI Z136.1 and EN207 requirements. Goggles Designed For Complete Laser Eye Protection The advanced filter technology implemented in these goggles ensures maximum visibility with unsurpassed attenuation at specific laser wavelengths. The goggles
-
Supplier: SAE International
Description: This standard is applicable to the marking of aerospace vehicle electrical wires and cables using ultraviolet (UV) lasers. This standard specifies the process requirements for the implementation of UV laser marking of aerospace electrical wire and cable and fiber
-
Supplier: Newport MKS
Description: The 633411-117 Fiber Laser Protective Window is made of fused silica material and is Precitec® OEM compatible. It has a diameter of 1.46 in. (37 mm), edge thickness of 7.0 mm. These fused silica parallel optical windows feature a high 20J/cm2 laser induced damage threshold
- Diameter, Square Side, or Rectangular Length: 37 mm
- Thickness: 7.000000000000001 mm
- Windows Features: Antireflective
- Features: Specialty / Other
-
Supplier: Newport MKS
Description: The 632811-117 Fiber Laser Protective Window is made of fused silica material and is Trumpf® OEM compatible. It has a diameter of 0.94 in. (24 mm), edge thickness of 5.0 mm. These fused silica parallel optical windows feature a high 20J/cm2 laser induced damage threshold (LIDT),
- Diameter, Square Side, or Rectangular Length: 24 mm
- Thickness: 5.000000000000001 mm
- Windows Features: Antireflective
- Features: Specialty / Other
-
Supplier: StellarNet, Inc.
Description: able to run simultaneously. Additionally the new BLUE-Wave spectrometers can be powered directly from your PC USB-2 port.  A single strand fiber optic cable or probe assembly delivers input via standard SMA 905 fiber optic connector with a choice of cable lengths. The spectrograph
- Response Time: 0.001 seconds
- Software: Application Software Included
- Computer Interface: Computer Interface
- Features: Data Storage or Data Logging
-
Supplier: Newport MKS
Description: The 632251-117 Fiber Laser Protective Window is made of fused silica material and is Trumpf® OEM compatible. It has a diameter of 1.34 in. (34 mm), edge thickness of 5.1 mm. These fused silica parallel optical windows feature a high 20J/cm2 laser induced damage threshold (LIDT),
- Diameter, Square Side, or Rectangular Length: 34.00000000000001 mm
- Thickness: 5.1000000000000005 mm
- Windows Features: Antireflective
- Features: Specialty / Other
-
Supplier: Jiangyin Deli Laser Solutions Co., Ltd.
Description: shop. Deli Laser Solutions owns an experienced team of process development and management, and over 30 sets advanced UV lasers, ultra-fast lasers, fiber lasers, CO2 lasers, as well as complete and sophisticated test machines, including 3D microscope,
- Supplier Capability: Bar / Matrix Code, Certification / Regulatory Symbols, Logos / Graphics, Serial Numbers
- Services Offered: CAD / CAM Support, Design Assistance, Production, Prototype, Short Run
- Materials: Composites, Foam, Glass, Metals, Plastics, Rubber, Stone / Marble / Granite
- Features: East Asia / Pacific Only, Inspection / Quality Control, Other
-
Supplier: AMADA Weld Tech
Description: and custom systems Complete range of markers: fiber, Nd:YVO4, green, UV, CO2 Simple, intuitive software Multi-purpose systems
- Laser Type: CO2, Fiber Laser, Nd:YAG / Solid State
- Type: Complete / Turnkey System
- Laser Operation: Laser Marking
- Options / Components: Laser Optics / Beam Delivery
-
Supplier: Edmund Optics Inc.
Description: UV/VIS Optical Fibers High OH Content Fused Silica Core Stepped Index Multimode Fiber VIS/NIR Optical Fibers Low OH Content Ideal for Use with NIR Diode Lasers Fused Silica Core Stepped Multimode Fiber These optical fibers are ideal for regions of the
- Fiber Core Size: 100 µm
- Numerical Aperture: 0.22
- Bending Radius: 14.000000000000002 to 35 mm
- Operating Temperature: -190 to 385 C
-
Supplier: Edmund Optics Inc.
Description: UV/VIS Optical Fibers High OH Content Fused Silica Core Stepped Index Multimode Fiber VIS/NIR Optical Fibers Low OH Content Ideal for Use with NIR Diode Lasers Fused Silica Core Stepped Multimode Fiber These optical fibers are ideal for regions of the
- Fiber Core Size: 1,000 µm
- Numerical Aperture: 0.22
- Bending Radius: 110 to 275 mm
- Operating Temperature: -40 to 100 C
-
Supplier: Edmund Optics Inc.
Description: UV/VIS Optical Fibers High OH Content Fused Silica Core Stepped Index Multimode Fiber VIS/NIR Optical Fibers Low OH Content Ideal for Use with NIR Diode Lasers Fused Silica Core Stepped Multimode Fiber These optical fibers are ideal for regions of the
- Fiber Core Size: 100 µm
- Numerical Aperture: 0.22
- Bending Radius: 14.000000000000002 to 35 mm
- Operating Temperature: -190 to 385 C
-
Supplier: Edmund Optics Inc.
Description: UV/VIS Optical Fibers High OH Content Fused Silica Core Stepped Index Multimode Fiber VIS/NIR Optical Fibers Low OH Content Ideal for Use with NIR Diode Lasers Fused Silica Core Stepped Multimode Fiber These optical fibers are ideal for regions of the
- Fiber Core Size: 50 µm
- Numerical Aperture: 0.22
- Bending Radius: 12.5 to 31 mm
- Operating Temperature: -190 to 385 C
-
Supplier: Laser 2000 GmbH
Description: lasers are used at 193 nm. Visual inspection and metrology Optics and micro-optics inspection Laser patterning and scribing Micromachining brittle materials, such as ceramic, metal, or plastic Laser ablation / Pulsed laser deposition (ICP-MS) Dermatology, e. g. treatment
- Wavelength Range: 193 to 248 nm
- Laser Power: 1,200 to 10,000 milliwatts
- Pulse Energy: 6 to 10 mJ
- Pulse Length: 5 to 10 ns
-
Supplier: Jiangyin Deli Laser Solutions Co., Ltd.
Description: rooms for R&D and job shop. Deli Laser Solutions owns an experienced team of process development and management, and over 30 sets advanced UV lasers, ultra-fast lasers, fiber lasers, CO2 lasers, as well as complete and sophisticated test machines,
- Materials: Aluminum, Copper, Exotic Metals, Plastic, Steel - Stainless, Steel - Structural, Steel - Tool
- Services: Assembly Services, CAD / CAM Support, Design Assistance, High Volume Production, Just-in-Time Delivery, Low to Mid Volume Production, Prototype Services
- Features: East Asia / Pacific Only, Other
- Capabilities: Laser Cladding, Laser Welding
-
Supplier: Jiangyin Deli Laser Solutions Co., Ltd.
Description: machines, including 3D microscope,laser micro-machining, laser drilling, laser interferometer, Laser cutting, measuring arms, IR Imager, Laser Beam Profiler, etc. Deli Laser Solutions offers all kinds of precision micro Laser cutting, Laser
- Services Offered: CAD / CAM Support, Design Assistance, High Volume Production, Inspection / Quality Control, Low Volume Production, Prototype Services
- Materials: Composites, Foam, Glass, Metals, Plastics, Rubber, Stone / Marble / Granite
- Features: East Asia / Pacific Only, Other
- Specialty Cutting: Film / Sheet, Tapes / Adhesives, Textiles, Tube / Pipe, Wire / Rod
-
Supplier: Ushio America, Inc.
Description: Hyperion 200V – Awaiba NanEye video processor – Hyperion 200L-02 – Dual output laser illuminator – Hyperion 100L – Laser illuminator module Models currently in development: – Hyperion 400L – High power laser illuminator – Hyperion 150L – High power laser illuminator
- Lifetime: 20,000 hours
- Wavelength: 465 to 638 nm
- Maximum Voltage: 15 volts
- Illuminator Output: 0.2 watts
-
Supplier: Surface Armor LLC
Description: Laser Cutting Film Our Laser Film offers both Fiber and CO2 laser compatibility. This product has been approved by leading laser manufacturers, such as Bystronic, Salvagnini and Trumpf. The 4-228-GY is a 4mil thick, medium tack adhesive film, featuring a light grey
- Thickness: 0.004 inches
- Features: Abrasion / Scratch Resistant, Protective Tape, Removable, Single-Sided Adhesive, UV / Weather Resistant
- Adhesive: Rubber
-
Supplier: Changchun Yutai Optics Co., Ltd.
Description: manufacturing. 3. Medical equipment: endoscopes for high resolution imaging, surgical equipment for precise laser focusing. 4. Scientific experiments: spectrometer, focusing and collimation of laser beams. 5. Fiber optic communications: for fiber optic connections and
- Surface Flatness: λ/4
- Surface Quality: 40-20 Scratch / Dig
- Materials: UV Grade Fused Silica
- Lens Application: Ultraviolet
-
Supplier: Shanghai Optics
Description: Laser Lenses Overview Laser lenses are the optical lenses that are used in laser-based devices for a variety of laser applications such as but not limited to laser illumination, laser collimator, laser scanning, laser dimensioning, material
- Features: Other
- Lens Application: Ultraviolet, Visible
-
Supplier: SPIE - Education
Description: laser history, technology and definition of important terms will be presented. Then, available laser sources will be compared and contrasted including CO2, excimer, Nd:YAG, fiber and short pulse lasers. IR and UV material/photon interaction, basic optical
- Type: Course
- Delivery: Internet / Online, On-site / In Plant
- Technology / Subject Expertise: Lasers, Photonics / Optics
-
Supplier: Electro-Lite Corporation
Description: ELC-4481 optically transparent acrylic with a refractive index of 1.48 is an excellent material for use in fiber optics, lenses tacking and laser applications. Available in 300cps -- 5000cps -- 20,000cps
- Applied Thickness / Gap Fill: 0.25 inch
- Viscosity: 5,000 cP
- Use Temperature: -45 to 300 F
- Tensile Strength (Break): 7,000 psi
-
Supplier: Polyonics
Description: POLYONICS XF-672 is a 1 mil (25μm) polyimide laser markable label material with a high opacity, white topcoat and a black sub-layer designed for marking and cutting with a CO2, YAG, UV or Fiber Diode system. The material can be die or laser cut and includes a high
- Thickness: 0.0025 inches
- Features: Permanent
- Materials of Construction: Plastic / Film, Pressure Sensitive (PSA)
-
Description: It is a single component, high-end adhesive with dual curing mechanism, specially designed for the optical device industry, typical applications include PLC packaging, semiconductor laser packaging, collimator lens bonding, filter bonding, optical detector lens and fiber bonding,
- Cure / Technology: Thermoplastic / Hot Melt, UV / Radiation Cured (EB, Light)
-
Supplier: Thorlabs, Inc.
Description: our F230FC-B Fixed Focus Fiber Collimation Package. A plot of the typical laser line intensity profile can be found in the Specs tab. These laser line generator lenses are produced from N-BK7 or N-SF6 glass substrates. These lenses can be mounted by using our LMRA9 adapter for
- Diameter / Length: 8.89 mm
- Surface Quality: 40-20 Scratch / Dig
- Materials: BK7 Glass
- Lens Features: Laser / Heat Resistant
-
Supplier: Master Bond, Inc.
Description: system can be used in optical, fiber-optic, electronic, laser, microelectronic and semiconductor applications, when a robust UV curable paste consistency system is desirable. Product Advantages One component system, no mixing needed Paste consistency Not oxygen inhibited/li>
- Use Temperature: -80 to 300 F
- Tensile Strength (Break): 300,000 to 350,000 psi
- Dielectric Constant (Relative Permittivity): 3.4
- Substrate Compatibility: Ceramic / Glass, Metal, Plastic
-
Supplier: Master Bond, Inc.
Description: used in optical, fiber-optic, electronic, laser, microelectronic and semiconductor applications. Product Advantages Fast cure upon exposure to a UV light source No oxygen inhibition Superb electrical insulator Exceptional bond strength with good toughness Good dimensional
- Viscosity: 500 to 2,500 cP
- Use Temperature: -80 to 300 F
- Coeff. of Thermal Expansion (CTE): 30.555555555555554 to 33.333333333333336 µin/in-F
- Index of Refraction: 1.54
-
Supplier: Electro Optical Components, Inc.
Description: metal coated fibers High Temperature probes for up to 600°C applications Fiber diameter from 100 µm up to 600 µm in coherent bundles with up to 469 fibers
- Fiber Core Diameter: 50 to 300 µm
- Probe Length: 2.362206 to 3.149608 inch
- Probe Diameter: 1 to 1.5 mm
- Wavelength Range: 200 to 4,000 nm
-
Description: lenses in pair or biconvex lens. UV Fused Silica, identical to JGS1, is the amorphous form of SiO2. The material features superior transmission in the UV region and could be utilized for wavelengths ranging from Ultraviolet (UV) to Near-infrared (NIR) spectrum. Other than
- Diameter / Length: 5.000000000000001 to 75.00000000000001 mm
- Surface Flatness: λ/4
- Lens Features: Antireflection Coating
- Features: Other
-
Description: Silicon Dioxide. The material features superior transmission in the UV region and could be utilized for wavelengths ranging from Ultraviolet (UV) to Near-infrared (NIR) spectrum. Other than UV transmission, UV-grade fused silica glass also excels in terms of low thermal
- Diameter / Length: 12.700000000000001 to 25.400000000000002 mm
- Features: Other
-
Description: high-precision lenses with irregularity of λ/10, and surface qualities of 10/5 S/D. The UV-fused silica plano-convex lenses find prominence in detectors, imaging instruments, lasers, fiber lasers, etc. The focal lengths of the stocked UV Fused Silica plano-convex
- Diameter / Length: 12.700000000000001 to 25.400000000000002 mm
- Surface Flatness: λ/10
- Lens Features: Antireflection Coating
-
Description: humans with a tunable, highly monochromatic irradiation source and with an instrumental measurement of skin reactions. The irradiation system consisted of an excimer laser pumped dye laser and an ultraviolet fiber optic system. The skin colour after irradiation was determined
Find Suppliers by Category Top
Featured Products Top
-
These fiber coupled laser diode modules are avaiable in a variety of wavelengths and power levels for your application. For precise applications the wavelength stabilized laser diode modules (±0.5nm) are (read more)
Browse Diode Lasers Datasheets for Electro Optical Components, Inc. -
excimer laser systems). UV laser processing (e.g. 355 nm UV laser cutting). Infrared optics (e.g. 1550 nm fiber optic communication). (2) High thermal stability Extremely low coefficient of thermal expansion (near zero expansion), suitable for: High and low temperature (read more)
Browse Optical Prisms Datasheets for Changchun Yutai Optics Co., Ltd. -
Master Bond UV15X-6NM-2 is a one component UV curing urethane acrylate system formulated for a variety of bonding, sealing, coating and encapsulation applications. This moderate viscosity product features flexibility, toughness and abrasion resistance. It is widely used for fiber-optic, optical (read more)
Browse UV Curing Adhesives Datasheets for Master Bond, Inc. -
components must meet stricter quality and coating standards than conventional imaging optics, especially for high power laser applications. From CW lasers to Q-switched YAG lasers, CO2 lasers, and fiber lasers, our optics enable consistent performance across a wide range of industries (read more)
Browse Optical Mirrors Datasheets for Avantier Inc. -
tailored to individual needs. This includes the ability to select substrate materials, coatings, and surface quality based on the laser type, wavelength, and power level. Whether it’s a CO2 laser, high-power fiber laser, solid-state laser, or laser diode, Avantier provides a wide range of (read more)
Browse Optical Lenses Datasheets for Avantier Inc. -
Systems Built for reliability and precision, our CO2 cutting laser systems feature robust designs, long-lasting laser sources, and vision systems. Available in a variety of sizes and powers, these systems are low-maintenance and adaptable to nearly any application. Fiber (read more)
Browse Laser Engraving and Laser Marking Machines Datasheets for Isotech, Inc. -
application. Fiber Cutting Laser Systems The extremely narrow kerf widths associated with Laser Cutting enable these systems to (read more)
Browse Laser Engraving and Laser Marking Machines Datasheets for Isotech, Inc. -
wavelengths from 355 nm to 1550 nm, covering UV, visible, and near-infrared laser systems. Matched RF Driver Solutions:Compatible RF driver modules are available for simplified implementation and system optimization (read more)
Browse Laser Optics, Heads, and Beam Delivery Components Datasheets for CASTECH, Inc. -
(CFRP) or carbon fiber reinforced thermoplastics (CFRTP) to boost mechanical performance. mPLASTICS: Formulated for advanced wear and impact resistance in engineered plastics as well as providing electrical properties. IR-MARK and UV-MARK: (read more)
Browse Resins and Compounds Datasheets for AGC Chemicals Americas, Inc.
Conduct Research Top
-
Optical Transmission Properties of Adhesives
ranges, with some specialty systems providing a high transmission in the UV and in the middle IR wavelength ranges. There are numerous applications, wherein optical transmission is required. For example, a manufacturer of IR lasers would inquire about epoxies with a transmission capability
More Information Top
-
Bursting for enhanced ablation of materials
A significant enhancement in the rate of material removal is demonstrated using a nanosecond-‐pulsed UV fiber laser in multi-‐pulsing burst mode, as compared to the case without bursting.
-
Application Of Excimer Lasers In Endoscopic Surgery
Results of clinical applications of UV fiber laser scalpels for angioplasty and extirpation of tumours from bronchi are discussed.
-
An instrument for the simultaneous acquisition of size, shape, and spectral fluorescence data from single aerosol particles
The radiation used both to excite particle fluorescence and generate the necessary spatially scattered light flux is provided by a novel compact UV fiber laser operating at 266nm wavelength.
-
Photonics/Optics :: NASA Tech Briefs
Short Pulse, UV Fiber Laser .
-
Photonics/Optics :: NASA Tech Briefs
Short Pulse, UV Fiber Laser .
-
Deep Photonics Introduces A QCW 266 nm Mode Locked Fiber Laser
This latest product introduction is a direct result of continuing development of our patented optical material that enables deep UV fiber lasers to deliver break-through performance, including narrow line width, pulse to pulse stability and high average power to semiconductor equipment …
-
Deep Photonics Introduces A QCW 266 nm Mode Locked Fiber Laser
This latest product introduction is a direct result of continuing development of our patented optical material that enables deep UV fiber lasers to deliver break-through performance, including narrow line width, pulse to pulse stability and high average power to semiconductor equipment …
-
Mobius Photonics’ Monro To Give Presentation At CMOS Emerging Technologies Workshop
Slated for May 21st in Whistler, British Columbia, Canada, Monro's talk will focus on ultraviolet ( UV ) fiber laser technology and its relevance for thin wafer processing.
-
Glass-fiber lasers in the ultraviolet and visible
The first UV fiber laser to be pumped by any means, this oscillator is likely to be followed by other W upconversion systems and provides access to applications for which photon energy (hw 2 3 eV) and physical size of the source …
-
News: Laser Technik Journal 3/2013
Mobius provides high- power pulsed UV fiber lasers for micromachining, such as dicing and scribing of wafers, and VIA drilling and solar hybrid panel processing. “ .
Indicates content that may require registration and/or purchase.