Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: IBT Industrial Solutions
Description: application requirements. Your IBT technical service representative can also arrange for specialized applications training, as well as preventive and predictive maintenance seminars, for your employees. V-BELTS, PULLEYS AND SHEAVES Stock Bore Positive Belt Drives (Timing
-
Supplier: Hangzhou Chinabase Machinery Co., Ltd.
Description: China pulleys manufacturer, produce taper pulleys, adjustable pulleys, flat belts pulleys, V-belt pulleys, sheaves, V-Belt Pullys for taper bushes, V-Belt Pullys with solid hub. We have the capability to custom
- Pitch Diameter: 2.1653555 to 9.448824 inch
- Outside Diameter: 3.6220492 to 9.842525 inch
- Bore Diameter: 1.1023628 to 2.5590565 inch
- Number of Grooves (Multiple): 1 to 2
-
Supplier: Reid Supply
Description: V-belt pulleys offer an effective way to transmit power in applications where linear sliding systems aren't viable. Various diameters to choose from. Available in ball and needle bearing styles. . IDC-128
- Outside Diameter: 4.5 inch
- Bore Diameter: 1 inch
- Belt Width: 2.438 inch
-
-
Supplier: Hangzhou Chinabase Machinery Co., Ltd.
Description: China pulleys manufacturer, produce taper pulleys, adjustable pulleys, flat belts pulleys, V-belt pulleys, sheaves, V-Belt Pullys for taper bushes, V-Belt Pullys with solid hub. We have the capability to custom
- Outside Diameter: 2.69685185 to 39.58663555 inch
- Bore Diameter: 0.9842525 to 4.330711 inch
- Number of Grooves (Multiple): 1 to 6
- Type: Multiple
-
Supplier: Hangzhou Chinabase Machinery Co., Ltd.
Description: China pulleys manufacturer, produce taper pulleys, adjustable pulleys, flat belts pulleys, V-belt pulleys, sheaves, V-Belt Pullys for taper bushes, V-Belt Pullys with solid hub. We have the capability to custom
- Number of Grooves (Multiple): 1 to 3
- Material: Cast Iron
- Style: Companion
- Type: Multiple
-
Supplier: Tiny-Clutch | Helander Products, Inc.
Description: We have a wide variety of pulleys available, they can be added to our clutches or purchased separately.
- Belt Width: 0.75 inch
- Bore Diameter (if applicable): 0.75 inch
- Length Through Bore (if applicable): 1.031 inch
- Hub Diameter: 1 inch
-
Supplier: W.M. Berg
Description: Operates with Pow-R-Vee 4V Series (13mmW X 10mmD)
- Outside Diameter: 3.2677183 inch
- Bore Diameter: 0.5118113 inch
- Style: Standard
- Material: Zinc Alloy
-
Supplier: Princess Auto Limited
Description: 6" x 5/8" Bore Single Groove V-Belt Pulley
- Outside Diameter: 6 inch
- Bore Diameter: 0.625 inch
- Material: Aluminum
- Type: Single
-
Supplier: Galco Industrial Electronics
Description: Fixed Pitch Sheave, 2 Groove(s),
- Type: Multiple
-
Supplier: Chengdu Leno Machinery Co., Ltd.
Description: Giving the Mechanical Power Transmission field innovation and perfect solution with low cost.
- Outside Diameter: 4.31496296 to 25.18111596 inch
- Number of Grooves (Multiple): 2 to 6
- Type: Multiple, Single
- Metric: SPC
-
Supplier: Princess Auto Limited
Description: 6" x 1/2" Bore Single Groove V-Belt Pulley
- Outside Diameter: 6 inch
- Bore Diameter: 0.5 inch
- Material: Aluminum
- Type: Single
-
Supplier: Princess Auto Limited
Description: 6" x 3/4" Bore Single Groove V-Belt Pulley
- Outside Diameter: 6 inch
- Bore Diameter: 0.75 inch
- Material: Aluminum
- Type: Single
-
Supplier: Princess Auto Limited
Description: 3" x 1/2" Bore Single Groove V-Belt Pulley
- Outside Diameter: 3 inch
- Bore Diameter: 0.5 inch
- Material: Aluminum
- Type: Single
-
Supplier: IBT Industrial Solutions
Description: application requirements. Your IBT technical service representative can also arrange for specialized applications training, as well as preventive and predictive maintenance seminars, for your employees. V-BELTS, PULLEYS AND SHEAVES Stock Bore Positive Belt Drives (Timing
-
Supplier: Chengdu Leno Machinery Co., Ltd.
Description: Giving the Mechanical Power Transmission field innovation and perfect solution with low cost.
- Outside Diameter: 4.2126007 to 12.6771722 inch
- Bore Diameter: 1.6535442 to 1.968505 inch
- Metric: SPB
- Type: Single
-
Supplier: SAE International
Description: This specification covers standard dimensions, tolerances, and methods of measurement of V-belts and pulleys for automotive V-belt drives.
-
Supplier: SAE International
Description: This specification covers standard dimensions, tolerances, and methods of measurement of V-belts and pulleys for automotive V-belt drives.
-
Supplier: Accuris
Description: V-BELTS AND PULLEYS (STABILIZED TYPE)
-
Supplier: Accuris
Description: Driving Elements; V-belt Pulleys; Dimensions, Material
-
Supplier: Accuris
Description: Automotive V-Belts and Pulleys
-
Description: drive motion in precision equipment. When synchronization between shafts is not a priority, V- belts are an excellent alternative. V-belts ride in the groove of compatible V-belt pulleys and idlers. Flat belts find considerable usage in
- Pitch Diameter: 2.9 inch
- Outside Diameter: 3 inch
- Bore Diameter: 0.2505 inch
- English: 1/4"
-
Description: drive motion in precision equipment. When synchronization between shafts is not a priority, V- belts are an excellent alternative. V-belts ride in the groove of compatible V-belt pulleys and idlers. Flat belts find considerable usage in
- Pitch Diameter: 1.9 inch
- Outside Diameter: 2 inch
- Bore Diameter: 0.5005 inch
- English: 1/4"
-
Description: drive motion in precision equipment. When synchronization between shafts is not a priority, V- belts are an excellent alternative. V-belts ride in the groove of compatible V-belt pulleys and idlers. Flat belts find considerable usage in
- Pitch Diameter: 4.4 inch
- Outside Diameter: 4.5 inch
- Bore Diameter: 0.5005 inch
- English: 1/4"
-
Description: drive motion in precision equipment. When synchronization between shafts is not a priority, V- belts are an excellent alternative. V-belts ride in the groove of compatible V-belt pulleys and idlers. Flat belts find considerable usage in
- Pitch Diameter: 4.4 inch
- Outside Diameter: 4.5 inch
- Bore Diameter: 0.2505 inch
- English: 1/4"
-
Supplier: Torque Transmission
Description: metal-to-metal connection at the hub. Available Timing Pulleys: XL 1/5" pitch timing belt pulleys L 3/8" pitch timing belt pulleys 3mm HTD Timing Pulley 5mm HTD Timing Pulley 8mm HTD Timing Pulley Powergrip GT2 Timing Pulley Custom
- Pitch Diameter: 4.4 inch
- Outside Diameter: 4.5 inch
- Bore Diameter: 0.5 inch
- Belt Angle: 38 degrees
-
Supplier: Newark, An Avnet Company
Description: PULLEY, V-BELT
-
Supplier: Accuris
Description: Grooved Pulleys for Classical V-belts
-
Description: Defines terms relating to V-belt drives, V-belts and V-grooved pulleys, V-ribbed belt drives, V-ribbed belts and V-ribbed pulleys, as well as the corresponding symbols. Replaces the first edition, which has been
-
Supplier: Hangzhou Chinabase Machinery Co., Ltd.
Description: Hangzhou Chinabase Machinery Co., Ltd specializes in manufacturing all kinds of v belts, rubber timing belts (synchronous belts), auto timing belts, double-sided tooth synchronous belts, s step less speed change belts, multi-wedge belts,
- Belt Width: 0.6692917 inch
- Type: Single
- Other Section: Unlisted Belt Section
-
Supplier: ContiTech AG
Description: V-belts are classic power transmission elements for the non-positive transmission of torque. Their task: To drive alternators, fans, water pumps, AC compressors and power steering systems The high quality of the ContiTech V-belts guarantees perfect performance. Design and
-
Supplier: CSA Group
Description: ISO 1081:2013 specifies the terms and definitions, in English and French, relating to V-belt drives, V-belts, hexagonal belts, joined V-belts and the corresponding V-grooved pulleys, V-ribbed belt drives, V-ribbed
-
Supplier: SKF/Global
Description: • Belts are anti-static per ISO 1813 • Constant length L = L per ISO matching set tolerances Applications SKF Wrapped Classical Belts have been developed to handle the majority of industrial applications and some agricultural machines. They can run on ISO wedge as well as on classical
- Belt Length: 14.5 to 51.75 inch
- Metric: 10mm
- English: O / 3L / Z
- Reinforcement: Polyester, Reinforced Belt
-
Supplier: SKF/North America
Description: • Belts are anti-static per ISO 1813 • Constant length L = L per ISO matching set tolerances Applications SKF Wrapped Classical Belts have been developed to handle the majority of industrial applications and some agricultural machines. They can run on ISO wedge as well as on classical
- Belt Length: 15.9842606 to 79.0157907 inch
- Metric: 10mm
- English: O / 3L / Z
- Reinforcement: Polyester, Reinforced Belt
-
Supplier: W.M. Berg
Description: pulley diameters and compensates for misalignment of pulleys by permitting an angle (7° maximum misalignment). The design also allows for the belt to be spliced to any length, thus allowing belts to be replacing quickly. Series: 2V, 3V, 4V, 5V Ultimate Tensile Strength:
- Belt Width: 0.25196864 inch
- Belt Length: 21.00001134 inch
- Other Section: Unlisted Belt Section
-
Description: ISO 2790:2004 specifies the requirements for belts and pulleys for V-belt drive used for driving auxiliaries of the internal combustion engines for the automotive industry.
Find Suppliers by Category Top
Featured Products Top
-
European Standard SPZ, SPA, SPB and SPC Series Cast Iron/Steel V-Belt Pulleys SB: SPZ 1-3, SPA 1-5,SPB 1-6, SPC 1-6 TB: SPZ 1-8, SPA 1-6,SPB 1-10, SPC 3-10 Flat Belt Pulleys for Taper Bushes TB: Type range 63 (read more)
Browse V-Belt Pulleys Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
European Standard SPZ, SPA, SPB and SPC Series Cast Iron/Steel V-Belt Pulleys SB: SPZ 1-3, SPA 1-5,SPB 1-6, SPC 1-6 TB: SPZ 1-8, SPA 1-6,SPB 1-10, SPC 3-10 Flat Belt Pulleys for Taper Bushes TB: Type range 63 (read more)
Browse V-Belt Pulleys Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
SPA V-Belt Pulleys: Reliable Power Transmission with Taper Lock Mounting Our SPA section V-belt pulleys are designed for industrial applications requiring compact drive (read more)
Browse V-Belt Pulleys Datasheets for Chengdu Leno Machinery Co., Ltd. -
Efficient Power Transmission Solution for Mechanical Systems The SPA/1 V-belt pulley with taper bush 1210 is designed for reliable torque transmission and flexible (read more)
Browse V-Belt Pulleys Datasheets for Chengdu Leno Machinery Co., Ltd. -
Utilizing advanced CNC technology, we ensure that each pulley meets industry standards for size and tolerances, guaranteeing smooth and reliable operation. Variety of Specifications: We offer a wide range of European standard and American standard V-belt pulleys models (read more)
Browse V-Belt Pulleys Datasheets for Chengdu Leno Machinery Co., Ltd. -
) Taper Bore Timing Pulleys (L, H, XH) 6) Taper Bore Timing Pulleys (5M, 8M, 14M) 7) Timing Pulley Bars a. MXL, XL, L b. 3M, 5M, 8M c. T2.5 , T5, T10 d. AT5, AT10 8) Flanges China pulleys manufacturer ,we Specialise in: European Series V-Belt (read more)
Browse Timing Pulleys (inch) Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
Learn about the basics of belt drives, design and performance considerations for various systems and the benefits of CMT’s Concentric Maxi Torque bushing system. Get your Guide here (read more)
Browse Timing Pulleys (inch) Datasheets for Custom Machine & Tool Co., Inc. -
various cutting V-belts, flat belts etc rubber drive belts and its auxiliary pulley series products. Please feel free to contact with us in any need. V belts (read more)
Browse Timing Belts (inch) Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
Engineered for Efficiency: Precision V Pulleys for Optimal Power Transmission V-grooved pulleys represent the critical interface in belt drive systems, where geometric precision directly translates to operational efficiency (read more)
Browse V-Belt Pulleys Datasheets for Chengdu Leno Machinery Co., Ltd. -
Custom Machine & Tool Co., Inc. specializes in precision timing belt pulleys and keyless locking devices What we do. Custom Machine and Tool Co. Inc. is a leading US manufacturer of precision timing pulleys, drive systems and components for the motion control (read more)
Browse Timing Pulleys (inch) Datasheets for Custom Machine & Tool Co., Inc.
Conduct Research Top
-
What is Ratcheting in Synchronous Belt Drives?
or sprocket to deliver power transmission - most notably for applications that require high torque. Where V-belts rely on friction between the sidewalls of the belt and the sides of the pulley to transmit power, synchronous belts rely on the engagement between pulley teeth and belt teeth to transmit
More Information Top
-
Durability improvement of automotive V-belt pulley
Development of v belt pulley design/analysis system.
-
Fatigue Life Analysis of Automotive V-belt Pulley
Lee K. , Hong J. , Son J. and Lee S. : Development of V Belt Pulley Design/ Analysis System , The Korean Society of Automotive Engineers : Vol 10 (2002 ), No. 6 , pp209 -218 .
-
V Belt - V Belt Manufacturers, Suppliers
Large V belt pulleys .
-
Mechanical Design Handbook, Measurement, Analysis, and Control of Dynamic Systems > BELTS
Urethane V belts can be run in V belt pulleys .
-
Micro Nano Devices, Structure and Computing Systems II
The driven wheel still used the original ordinary banded wedge V belt pulley .
-
Engineering Solutions for Manufacturing Processes
Single- V belt pulley , .
-
Energy Research and Power Engineering
The driven wheel still used the original ordinary banded wedge V belt pulley .
-
ROTARY INSTALLATION DRIVEN BY DIESEL ENGINES PROVIDED WTH HYDRAULIC COUPLINGS
The couplings.are provided with tail shafts Stted with V belt pulleys aarried between two bearings, of which the outeri has an easily demountable base plate for faci- litating the introduction and removal of the V belts.
-
CR4 - Thread: Linear Actuator for Continuously Variable Transmission (CVT)
It is readily expandable to significantly increase the number of available 'gear ratios' &/or the power handling capacity utilizing identical elements as in the 'basic model' Except perhaps for the dual complimentary variable diameter V belt pulleys with their very limited load…
-
Sell Keyless Shaft locking devices
V Belt Pulleys : SPZ, SPA, SPB, SPC (Europe Standard) .
Indicates content that may require registration and/or purchase.