-
Supplier: IDEX Health & Science
Description: Our Degassing Vacuum Control System is designed for simple plug and play operation into most IDEX degassing chambers. Simply provide 24DC and the system will automatically provide vacuum to the specified vacuum level. Built in continuous head purges ensure
- Degasser Type: Vacuum Degasser
-
Supplier: IDEX Health & Science
Description: Our Degassing Vacuum Control System is designed for simple plug and play operation into most IDEX degassing chambers. Simply provide 24DC and the system will automatically provide vacuum to the specified vacuum level. Built in continuous head purges ensure
- Vacuum Rating: 3,626.943005181347 mm Hg
- Degasser Type: Vacuum Degasser
-
Supplier: IDEX Health & Science
Description: Our Degassing Vacuum Control System is designed for simple plug and play operation into most IDEX degassing chambers. Simply provide 24DC and the system will automatically provide vacuum to the specified vacuum level. Built in continuous head purges ensure
- Vacuum Rating: 3,626.943005181347 mm Hg
- Degasser Type: Vacuum Degasser
-
-
Supplier: Cole-Parmer
Description: • Digital display provides precise measurement and control • Use absolute units to measure and control vacuum • Accurate gauges and controllers offer digital communications capabilities • Simple process connection and small footprint allows for easy system integration •
- Signal Output: Analog Voltage
- Display Type: Digital
-
Supplier: Cole-Parmer
Description: • Digital display provides precise measurement and control • Use absolute units to measure and control vacuum • Accurate gauges and controllers offer digital communications capabilities • Simple process connection and small footprint allows for easy system integration •
- Signal Output: Analog Voltage
- Display Type: Digital
-
Supplier: Cole-Parmer
Description: • Digital display provides precise measurement and control • Use absolute units to measure and control vacuum • Accurate gauges and controllers offer digital communications capabilities • Simple process connection and small footprint allows for easy system integration •
- Signal Output: Analog Voltage
- Display Type: Digital
-
Supplier: Universal Air & Gas Products Corp.
Description: line of reliable mechanical vacuum pumps produce vacuum as low as 29.9”Hg (0.5Torr) & our combination of positive displacement blower / vacuum pump systems as low as 0.2 microns. Compressor systems vary in pressure from 5 psig to 6000 psig. Customized options &
- Mounting: Cart / Portable, Floor / Skid, Permanent Installation
- Configuration: Combination / Multi-Technology Pump, Individual Vacuum Pump, Vacuum Pump System / Station
- Technology: Compression / Pressure Service
- Features: Gas Ballast, Integral Trap(s), Magnetic Bearing, OEM Controller / Control Panel, Other, Vacuum Gauge, Valve Sequencing Control
-
Supplier: KNF Neuberger, Inc.
Description: Compact, portable adaptive vacuum system with chemically-resistant diaphragm pump, separator, condensor, and vacuum controller. Ideal for rotary evaporation and other applications where control of vacuum level is important. Highlights Flow Rate (max.): 21 l/min
- Ultimate Operating Vacuum: 1.50056764894615 torr
- Pumping Speed: 0.741525423728813 CFM
- Application: Chemical / Corrosive Gas, General Purpose / Industrial
- Lubrication Style: Dry / Oil-less
-
Description: Kinney® Engineered Dry Screw vacuum systems incorporate Kinney Dry Screw vacuum pumps into complete vacuum systems with vacuum boosters, custom controls and accessories to combine high pumping speed with deep vacuum levels. Flows range to 10000
- Ultimate Operating Vacuum: 0.013 torr
- Pumping Speed: 1,600 to 10,000 CFM
- Application: Analytical / Scientific, Chemical / Corrosive Gas, Food Processing, General Purpose / Industrial, Manufacturing Processing, Packaging, Pharmaceutical / Sanitary, Power Generation, Semiconductor Manufacturing
- Configuration: Combination / Multi-Technology Pump
-
Description: OFRP Liquid Ring Vacuum Systems are similar to our DRSP vacuum systems, except the sealing fluid is oil, accessories are steel and an oil mist eliminator comes standard. Flow ranges to 560 CFM (950 m³/h), and vacuum levels are rated to 29.5" Hg (-100 kPa g).
- Ultimate Operating Vacuum: 29.5 torr
- Pumping Speed: 20 to 560 CFM
- Application: Chemical / Corrosive Gas, General Purpose / Industrial, Manufacturing Processing, Medical / Laboratory, Packaging, Pharmaceutical / Sanitary, Semiconductor Manufacturing
- Technology: Liquid Ring
-
Supplier: Accuris
Description: WELDING SYSTEMS, ELECTRON BEAM, VACUUM TYPE, COMPUTER NUMERICALLY CONTROLLED (CNC)
-
Description: Kinney® Engineered Dry Screw vacuum systems incorporate Kinney Dry Screw vacuum pumps into complete vacuum systems with vacuum boosters, custom controls and accessories to combine high pumping speed with deep vacuum levels. Flows range to 10000
- Ultimate Operating Vacuum: 0.013 torr
- Pumping Speed: 10,000 CFM
- Application: Analytical / Scientific, Chemical / Corrosive Gas, General Purpose / Industrial, Manufacturing Processing, Packaging, Pharmaceutical / Sanitary, Semiconductor Manufacturing
- Configuration: Combination / Multi-Technology Pump
-
Supplier: EXACT Dispensing Systems
Description: Exact Dispensing Systems offers a line of vacuum chambers and dispensing systems for customers involved in vacuum potting or vacuum encapsulation applications. These systems provide a proven solution for maintaining a dispensing environment which is free
- Height / Length: 24 inch
- Nominal Size: 18 inch, 24 inch
- Chamber / Component Type: Custom / Specialty Chamber
- Vacuum / Pressure Range: Rough / Low (< 760, > 1 torr)
-
Description: energy-efficient systems are designed to operate automatically, with the pump(s) starting when the plant vacuum demand increases and stopping when the demand is met. Applications: Medical/Dental Vacuum Laboratory Vacuum Vacuum Priming Vacuum Packaging
- Ultimate Operating Vacuum: 28 torr
- Pumping Speed: 10 to 250 CFM
- Application: Food Processing, General Purpose / Industrial, Manufacturing Processing, Medical / Laboratory, Packaging, Semiconductor Manufacturing
- Technology: Liquid Ring
-
Supplier: BUCHI Corporation
Description: Fully controlled Rotavapor® System BUCHI Labortechnik is the first supplier of a fully controlled system. All instruments, Rotavapor, Vacuum Pump, Vacuum Controller and Recirculating Chiller communicate with each other. A perfect combination for optimized, environmental
- Evaporation Rate: 475.5096 GPH
- Power Source: Electric
- Application: Research and Development
- Type: Rotary
-
Supplier: VAT, Inc.
Description: Pressure control and isolation valves with extended control range, based on the pendulum principle. For downstream applications. Compared to Series 650, Series 651 achieves considerably shorter pressure rise times at low gas flows. Compact design. Fast, virtually particle-free and
- Port Size / OD: 4 to 16 inch
- Operating / Bake-out Temperature: 302 F
- Valve Seat Seal: Elastomeric Seal / O-ring
- Valve Actuation: Electric - Motorized
-
Supplier: VAT, Inc.
Description: Butterfly pressure control valves for downstream applications. Very fast and strong actuator. Powerful integrated controller. Automatic maintenance indication.
- Port Size / OD: 1.5 to 8 inch
- Operating / Bake-out Temperature: 302 F
- Type: Butterfly Valve
- Valve Seat Seal: Elastomeric Seal / O-ring
-
Supplier: VACUUBRAND, Inc.
Description: The PC 520 NT chemistry vacuum pumping unit is an economic space-saving solution for simultaneous, electronic control of two independent vacuum applications with a single pump. Each vacuum port is equipped with a CVC 3000 vacuum controller with solenoid valve for
- Ultimate Operating Vacuum: 5.25198677131152 torr
- Pumping Speed: 1.176 CFM
- Motor Power: 0.241239669282508 HP
- Type: AC Single Phase
-
Supplier: ANVER Corporation
Description: The VLS-08 Series Vacuum Leakage Detection unit is a popular safety device because it automatically monitors the vacuum level in vacuum handling machinery. If vacuum is lost during a lift, a loud horn sounds and a red light flashes to warn the operator. The VLS-08 Series
- Mount: Center Back
- Features: Digital
- Material: Gas
- Pressure Measurement: Gauge, Vacuum
-
Supplier: Accuris
Description: Vacuum Cleaning Systems for Use in Cleanrooms and Other Controlled Environments
-
Supplier: CiMa-Pak Corporation
Description: This swing lid vacuum packing machine can be used in automatic or manual modes. In automatic mode the swing lid moves per the programmed cycle and automatically discharges. • Full stainless steel construction • Manual or automatic operation • 1 Mbar precision sensor control • Double or
- Machine Type: Vacuum Chamber Machines
-
Supplier: VACUUBRAND, Inc.
Description: pumping units are equipped with a CVC 3000 vacuum controller with a solenoid valve for electronic vacuum control. The exhaust waste vapor condenser is outstandingly efficient and compact. It provides near-100-percent recovery of solvents, for economical recycling and
- Ultimate Operating Vacuum: 5.25198677131152 torr
- Pumping Speed: 1.176 CFM
- Motor Power: 0.241239669282508 HP
- Type: AC Single Phase
-
Supplier: VACUUBRAND, Inc.
Description: high vacuum requirements for most high boiling solvents. The pumping unit is equipped with a CVC 3000 vacuum controller with solenoid valve for electronic vacuum control. At the second vacuum connection a manual flow control valve allows to regulate the
- Ultimate Operating Vacuum: 1.12542573670961 torr
- Pumping Speed: 1.9992 CFM
- Motor Power: 0.335055096225705 HP
- Type: AC Single Phase
-
Supplier: ANVER Corporation
Description: Model #: VT160-2.5. Description: Vacuum Tube Lifter with Extended Length Control Handle and Two Pad Adjustable Vacuum Pad Attachment. Application: Lifting & Handling Oversized Cartons.
- Use: General Industrial
- Product Type: Lifter, Vacuum Lifter
- Features: Other
-
Supplier: IMI Norgren
Description: pumps and pneumatic components within an automation system. The valve control on the 92 Series vacuum pump plugs directly into the sub base for easy system control. The valve controlled vacuum pumps include an integral valve control for vacuum
- Operating Temperature: -23 to 122 F
- Mounting: Benchtop
- Application: Food Processing, General Purpose / Industrial, Medical / Laboratory
- Stages: Single Stage
-
Supplier: VACUUBRAND, Inc.
Description: The PC 3001 basic is a very compact chemistry pumping unit that is an excellent solution when working with high boiling solvents. Typical applications are vacuum generation for rotary evaporators, vacuum concentrators and filtrations. With the continuously variable jog wheel, the
- Ultimate Operating Vacuum: 1.50056764894615 torr
- Pumping Speed: 0.9996 CFM
- Motor Power: 0.214435261584451 HP
- Type: AC Single Phase
-
Supplier: FIPA Inc.
Description: Very high suction power at small construction size for short evacuation time and fast vacuum build-up Fast product release due to integrated vent port Suction on/off, blow-off or ventilation of vacuum systems Also suitable for positive pressure Short response time Robust brass
- Port Size / OD: 0.375 inch
- Operating / Bake-out Temperature: 14 to 140 F
- Valve Actuation: Electric - Solenoid
- Features: Specialty / Other
-
Supplier: Thyracont Vacuum Instruments GmbH
Description: Absolute Pressure 1400 mbar to 1 x 10-3 mbar (=hPa), 1050 Torr to 1 x 10-3 Torr The Thyracont VD6 universal vacuum indicator and controller is designed for panel mounting. A relay monitor on the front panel allows continuous operation control of the two switch points. Benefits 2- or
- Number of Control Outputs: 2 outputs
- Type: Current Loop (Transmitter) Input
- Form Factor: DIN Rail
- Interface: Digital Front Panel
-
Supplier: Nilfisk Industrial Vacuums
Description: The Variable Speed Control on the GM 80 Industrial Vacuum is an option that allows the operator to vary the vacuum motor speed to adjust the vacuum suction. Simply turn the dial to adjust the airflow from 0 to 87 cfm, or 0 to 100% of machine power, and every increment in
- Airflow: 0 to 87 SCFM
- Vacuum Pressure: 102 in H2O vac
- Number of Inlets: 1 #
- Minimum Particle Size Filtered: 0.3 µm
-
Supplier: FIPA Inc.
Description: Suction blow-off, ventilation of suction cups High suction power at small construction for short evacuation time and fast vacuum build-up Assembly of pneumatically controlled vacuum systems Valve operation requires no electric connection Shortest switching times compared to
- Port Size / OD: 0.125 to 2 inch
- Operating / Bake-out Temperature: 23 to 122 F
- Valve Actuation: Pneumatic
-
Supplier: FIPA Inc.
Description: vacuum stations are equipped with an electronic control system that switches on the pumps as required. The integrated vacuum tank ensures a reliable vacuum supply during short-term power failures and spikes during vacuum demand. Centralized vacuum
- Pumping Speed: 44.2 to 538.9 CFM
- Configuration: Individual Vacuum Pump, Vacuum Pump System / Station
-
Supplier: FIPA Inc.
Description: vacuum stations are equipped with an electronic control system that switches on the pumps as required. The integrated vacuum tank ensures a reliable vacuum supply during short-term power failures and spikes during vacuum demand. Centralized vacuum
- Pumping Speed: 29.5 to 430 CFM
- Configuration: Individual Vacuum Pump, Vacuum Pump System / Station
-
Supplier: Rogers Machinery Company, Inc.
Description: integration Condensible vapors and precipitates handling Controls Control panels are built in a NRTL compliant shop to national and international standards, including CSA, UL and CE compliance. The PLC based controls we use will integrate to your Industrial Control
-
Supplier: Husqvarna
Description: The DM 220 drill motor, can be used for both wet and dry cutting. With it´s integrated dust collection system it works well with the DC 1400 vacuum cleaner. The DC 1400 is a versatile dust collection unit for wet and dry applications. It is ideal for smaller jobs when a high level of
-
Supplier: Schmalz Inc.
Description: Vacuum unit based on an oil-lubricated vacuum pump with vacuum and liquid reservoirs Simple and quick to install; ideal for end users who use vacuum as one of many clamping technologies Vacuum supply of several machines in rotation possible Visual and audible
- Lubrication Style: Oil-flooded
Find Suppliers by Category Top
Featured Products Top
-
repair, or another area of interferometry, we design to meet your system goals. Our temperature control systems have been as precise as ±0.02°C and ensure no excess heat affects your processes or systems. Wet (read more)
Browse Environmental Control Systems Datasheets for Air Innovations LLC -
Instant Vacuum System. With our PLUS Master Control. Connect up to six vacuum pumps to one system. In seconds. Plug & Pump. Promised by many, delivered by few. Our PLUS pumps are ready for it. With our PLUS Master Control. Simply activate the functionality, connect up to six (read more)
Browse Mechanical Vacuum Pumps and Systems Datasheets for Busch Vacuum Solutions -
It can run with pressure control or at a constant speed, making it exceptionally energy-efficient. Acting either as the sole vacuum pump in a packaging machine or as a vacuum module in a central vacuum supply, the R 5 PLUS makes sure a specified pumping speed is maintained. It can also (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Busch Vacuum Solutions -
Read the case study: Vacuum dryer system with exhaust air treatment. Application for post- drying of electrode coils in a vacuum in battery production. Read More Case Studies (read more)
Browse Vacuum Ovens Datasheets for Weiss Technik North America, Inc. -
controlled atmosphere furnace technologies for the processing of metals, specialty alloys, and engineered materials. Those vacuum furnace technologies include: Vacuum Arc Remelting Furnaces (VAR) Electroslag Remelting Furnaces (ESR) Vacuum Induction Melting furnaces (read more)
Browse Vacuum Furnaces Datasheets for Inductotherm Group -
Inductotherm Group companies manufacture Consarc® Vacuum Arc Remelting (VAR) furnaces, essential equipment in the vacuum and controlled atmosphere melting industry, which has broken new ground in commercial ingot production. Consarc VAR furnaces combine state-of-the-art computerized controls (read more)
Browse Vacuum Furnaces Datasheets for Inductotherm Group -
to NFPA 99C compliant systems for use in hospital installations. For more information, visit us.kaeser.com/vacuum. For more information or to be connected with your local authorized Kaeser representative, please call (877) 417-3527. (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Kaeser Compressors, Inc. -
inlet separators is their ability to create a metering effect. This feature allows for better control over the flow of materials within your system, enhancing overall operational efficiency. These separators optimize retention time to ensure that your vacuum system functions at its best (read more)
Browse Separators, Classifiers, and Screeners Datasheets for Vooner FloGard LLC -
.Precision concentricity control for field symmetry. Why the Anode Assembly Is Critical The anode assembly is a key electrical discharge control component in cold cathode vacuum gauges. Operating under 2-4 kV DC high voltage, it creates the electric field required for ionization. Precision (read more)
Browse Oxide Ceramics Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
, etching, and ion implantation equipment 2.Vacuum coating and surface treatment systems 3.SEM, mass spectrometers, XPS, and other precision analytical instruments 4.Ion beam, electron beam, and high-voltage research platforms 5.Vacuum sintering furnaces, brazing furnaces, and sealed (read more)
Browse Industrial Ceramic Materials Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd.
Conduct Research Top
-
Improved Vacuum Control for Food Packaging
Modern vacuum regulators dramatically improve the repeatability and consistency of packaged food products.
-
Vacuum Motors
or position samples, products, mirrors and sensors in a vacuum area (some of the most common requirements) has been accomplished with drive mechanisms and motors located outside the vacuum chamber. In this type of control solution, the drive mechanism transmits its motion through the vacuum chamber
-
Motion Control and Precision Positioning in Vacuum Environments
Vacuum applications are of growing importance due to technologies that can only be applied in vacuum or cryogenic environments.
-
Saving Energy with Intelligent Vacuum Technology
It is a dry, oil-free vacuum pump, which can run with pressure control or at a constant rotational speed, making it exceptionally energy-efficient. The COBRA PLUS can thus precisely maintain the desired pumping speed at a prescribed rotational speed. It can also accurately sustain the required
-
Vacuum Brazing of Aluminum Cold Plates and Heat Exchangers
metal. The filler metal, also known as a braze alloy, is drawn into the closely mated parallel surfaces of the aluminum plates by capillary action. The attributes of the vacuum brazing process include uniform heating, tight temperature control, no post cleaning processes, and process repeatability.
-
Butterfly Valves in Compressed Air & Vacuum Services
Because a butterfly valve uses a disc to control flow, much like a damper in a duct system, some people occasionally want to use it to control the flow of compressed air and other gases, or for vacuum service. Will it work in these no-liquid applications? For the most part the answer will be yes
-
Vacuum Carburizing Furnace Cooler
Project Goal. Provide pumping station, heat exchanger, chiller package and control panel that meet specifications all within the limited size available on the factory floor.
-
Evolution of the laboratory vacuum pump
loborotory pump. However, if one $udies the evolution of fie loboratory pump over the po$ 25 yeors, il. becomes opporent thot this is an oreo of significant innovotion, with importonl developments. in high vocuum lechnology, corrosion resistonce, vocuum control, ond improvements in the. efficiency
-
Vacuum Permeation In O-Ring Polymers
Permeation, or the permeability coefficient, of a polymer refers to the volumetric flow of gasses, under controlled conditions, through the material's surface. Permeability does not equal leakage! Leakage refers to gasses that flow around the seal. Permeation is a fundamental property of elastomers
-
Speed Control of AC and DC Motors
There is a wide range of appliances that are part of our lives, from household electrical appliances used in the home like vacuum cleaners and hair dryers to pumps, conveyor belts, and machine tools in large industrial plants. Wherever any machines use electric motors some type of motor speed
-
Low-Cost Electric Range Control Using a Triac
at the factory. * They have poor simmer performance (control is not precise at low temperatures). * The accuracy of these devices is poor. * Mechanical components wear out over time. This application note will describe a low-cost microcontroller-based replacement for the mechanical thermostat which
-
PI HV / UHV Motorized Stages: Vacuum-Compatible Positioning Solutions
In order to maintain precision and reliability- the two key factors to the success of industrial processing - motion and positioning equipment has to be designed accordingly. These properties are entwined in ongoing quality assurance and process control. Reliability is key for any industrial
-
Electronics Plant Protects Sensitive Valves Using High-Performance Vacuum Cleaner System (.pdf)
The continuous clean-up of plant equipment and products in an electronics manufacturing facility is a difficult task, especially when different areas of the plant have specialized cleaning needs. In controlled production areas, for example, it's critical to capture all dust and debris - even
-
Chemical Feed, Chlorination / pH Control
REQUIREMENT:To provide bubble-tight shut-off of corrosive chemicals under high vacuum conditions.
-
Variable Leak Valves: Precision Leak
All-metal ULV series precision ultrahigh vacuum leak valves are designed to control gas admission into high and ultrahigh vacuum systems. They are manually actuated via a cantilever arm fitted with extra-fine pitch threads for precise adjustment. They are ideally suited for handling hot
-
Metal Bellows - Key Enabling Technology for a Wide Range of Engineering Applications
Versatile metal bellows play an essential role in controlling pressure, vacuum and motion, and more in a broad array of machine components and assemblies across numerous industry sectors