Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Belt Technologies, Inc.
Description: vacuum conveyor system including: High-impact mechanical punching Chemical etching Laser cutting Vacuum Conveyors are Ideal for a Variety of Automation Applications PureSteel®stainless steel vacuum conveyor belt systems provide accurate part positioning,
- Features and Options: Vacuum Holding
-
Supplier: Conveyor Technologies, Ltd.
Description: No Description Provided
- Conveyor Type: Belt Conveyor, Low Profile Conveyor
- Features and Options: Vacuum Holding
-
Supplier: Nilfisk Industrial Vacuums
Description: The 9505 stainless steel pneumatic conveyor is designed for the transfer of empty 00-5 sized capsules. Capsules are emptied into a collection container and dispensed at an adjustable rate into a capsule-filling machine. This unique conveyor uses air power to push the capsules through
- Type: Pneumatic / Vacuum Conveyor
-
-
Supplier: Nilfisk Industrial Vacuums
Description: Pneumatic conveyors move powder and granules from sacks, big bags or other containers to the required location in selected quantities and within the desired time. The Nilfisk product conveying process takes place in perfect hygienic conditions, respecting both the environment and the
- Type: Pneumatic / Vacuum Conveyor
-
Supplier: Macawber Group
Description: The Macpump is specifically designed for high tonnage pneumatic conveying of bulk material over long distances. Following on from the design work for the Variflo, we have taken the technology and applied it to achieve long distance conveying at much higher tonnage rates, up to 300 t/h. The Macpump
- Mass Flow of Material: 300 t/hr
- Material Conveyed: Bulk Material Conveyor
- Type: Pneumatic / Vacuum Conveyor
-
Supplier: IBT Industrial Solutions
Description: Belt/Chain Drive Live Roller Converyors Zero Pressure Accumulation Conveyors Sortation Systems Specialty Conveyors Bulk Handling Conveyors New and Replacement Conveyor System Components
- Conveyor Type: Belt Conveyor, Chain Conveyor, Roller Conveyor
-
Supplier: Macawber Group
Description: he Ashveyor is an ash conveying system for your ESP and Baghouse ash handling needs. Short machine size is ideal for low-headroom applications and retrofit. Designed to operate as a multiple-vessel system on one conveying line. This is unique to industry and has proved incredibly effective – even
- Speed: 787.40157480315 to 15,354.3307086614 ft/min
- Material Conveyed: Bulk Material Conveyor
- Type: Pneumatic / Vacuum Conveyor
-
Supplier: Macawber Group
Description: The Cementveyor is the ideal replacement for inefficient and high maintenance screwpumps. The Cementveyor is a version of our Denseveyor, just converted especially for cement applications. Key Features: Cement powder is moved easily with Cementveyor. Local and federal environmental standards can be
- Speed: 1,476.3779527559047 ft/min
- Material Conveyed: Bulk Material Conveyor
- Type: Pneumatic / Vacuum Conveyor
-
Supplier: Macawber Group
Description: The Sandpump is designed specifically for applications that require Sand Conveying. Small stature machine with top-side discharge makes it ideal for retrofit applications. Sandpumps are often designed into packaged casting systems for recovery of mold core material (typically sand). There have been
- Material Conveyed: Bulk Material Conveyor
- Type: Pneumatic / Vacuum Conveyor
-
Supplier: Nex Flow Air Products Corp.
Description: controlled with a pressure regulator. Coated aluminum and high temperature stainless steel Ring-Vac™ Air Conveyor can convey all types of solids in large volumes over great distances with no moving parts. Air Conveyors - Ring-Vac™ Pneumatic Conveying System Features: Made of a coated
- Material Conveyed: Bulk Material Conveyor
- Type: Pneumatic / Vacuum Conveyor
-
Supplier: EXAIR
Description: EXAIR's compressed air operated Sanitary Flange Line Vac connects to standard clamp style flange fittings to create a powerful in-line conveyor. Flanged Line Vac conveyors are made from Type316 stainless steel and are ideal for moving large volumes of material over long distances. The
- Material Conveyed: Bulk Material Conveyor
- Type: Pneumatic / Vacuum Conveyor
-
Supplier: Nex Flow Air Products Corp.
Description: capacity and flow controlled with a pressure regulator. Coated aluminum and high temperature stainless steel Ring-Vac™ Air Conveyor can convey all types of solids in large volumes over great distances with no moving parts. Air Conveyors - Ring-Vac™ Pneumatic Conveying System Features:
- Material Conveyed: Bulk Material Conveyor
- Type: Pneumatic / Vacuum Conveyor
-
Supplier: Nex Flow Air Products Corp.
Description: controlled with a pressure regulator. Coated aluminum and high temperature stainless steel Ring-Vac™ Air Conveyor can convey all types of solids in large volumes over great distances with no moving parts. Air Conveyors - Ring-Vac™ Pneumatic Conveying System Features: Made of a coated
- Material Conveyed: Bulk Material Conveyor
- Type: Pneumatic / Vacuum Conveyor
-
Supplier: Nex Flow Air Products Corp.
Description: capacity and flow controlled with a pressure regulator. Coated aluminum and high temperature stainless steel Ring-Vac™ Air Conveyor can convey all types of solids in large volumes over great distances with no moving parts. Air Conveyors - Ring-Vac™ Pneumatic Conveying System Features:
- Material Conveyed: Bulk Material Conveyor
- Type: Pneumatic / Vacuum Conveyor
-
Supplier: IBT Industrial Solutions
Description: combination of quality products and outstanding service. Food Handling Conveyor Belting: FDA and/or USDA approved for use in industries like beef and poultry processing, baking and confectionery, prepared foods processing and canning. Package Handling Conveyor Belting: IBT Industrial
- Material: Cotton / Canvas, Nitrile, PVC, Polyurethane / Urethane, Teflon®
- Application: Food & Beverage Processing
- Features: Food Grade Rated, Other
-
Supplier: IBT Industrial Solutions
Description: combination of quality products and outstanding service. Food Handling Conveyor Belting: FDA and/or USDA approved for use in industries like beef and poultry processing, baking and confectionery, prepared foods processing and canning. Package Handling Conveyor Belting: IBT Industrial
- Application: Elevator, Power Transmission
- Material: Leather, Nylon, Rubber
- Features: Other / Custom
-
Supplier: IBT Industrial Solutions
Description: combination of quality products and outstanding service. Food Handling Conveyor Belting: FDA and/or USDA approved for use in industries like beef and poultry processing, baking and confectionery, prepared foods processing and canning. Package Handling Conveyor Belting: IBT Industrial
- Features: Other
- Application: Packaging
- Material: Rubber
-
Supplier: Coperion K-Tron
Description: Series 2400 Powder and Pellet Receivers provide high capacity sequencing systems for powder, pellet, regrind and granular materials. Applications include railcar unloading, silo to daybin transfer, in-plant transfer and feeder refill. Various Series 2400 Powder and Pellet receiver models are
- Maximum Load: 205.065 lbs
- Mass Flow of Material: 0.15501150000000014 t/hr
- Material Conveyed: Bulk Material Conveyor
- Type: Pneumatic / Vacuum Conveyor
-
Supplier: Promarks, Inc.
Description: Dual Seal Bars Gas flush Volatage Perforation knife Vacuum Pump Sensor Control Custom sizes available Stainless steel construction Can be equipped with conveyor belt Stainless steel chain BUSCH vacuum pump 22 programmable micro processor with oil indicator
- Machine Type: Vacuum Chamber Machines
-
Supplier: ContiTech AG
Description: longitudinally positioned vacuum box and a defined belt perforation. The predried filter cake is shed on the bend pulley. CONTI® vacuum filter belts are in service on vacuum belt filter units used in the processing of minerals, ores, chemicals, dyes, foodstuffs, coal and paper
- Belt Width: 188.97648 inch
- Features: Other / Custom
-
Supplier: Filtertech, Inc.
Description: which takes suction from the vacuum chamber. As the solids accumulate on the surface of the media, the vacuum created in the chamber below increases. When sufficient vacuum has been created, an indexing cycle is initiated in which the vacuum is released by a pneumatic
- Features: All Vacuum Filters
-
Supplier: Filtertech, Inc.
Description: In numerous solution clarification applications involving moderate to high flowrates, the Filtertech Model HVSCF (high vacuum) flatbed vacuum filter provides the desired clarity by removing even the finest particles using a wide range of filter medias. The Filtertech Model HVSCF (high
- Features: All Vacuum Filters
-
Supplier: Filtertech, Inc.
Description: In numerous solution clarification applications involving moderate to high flowrates, the Filtertech Model SCF flatbed vacuum filter provides the desired clarity by removing even the finest particles using a wide range of filter medias. To achieve the very high flowrates through the filter, a
- Features: All Vacuum Filters
-
Supplier: Promarks, Inc.
Description: Pump size Top & Bottom seal Booster Mechanical Knife Cut-Off Perforated System Voltage Exit Conveyor Custom sizes Stainless Steel Construction Water Resistant Electrical Box Computerized Water Resistant Control Panel (20 Programs with Oil Indicator) 10 mm Wide Seals Bladder Activated Sealing
- Machine Type: Vacuum Chamber Machines
-
Supplier: Custom Downstream Systems, Inc. (CDS)
Description: CDS medical extrusion systems are designed for consistent accuracy and precision. Built of stainless steel according to medical industry standards, they may be used in a clean room environment for easy maintenance. Our High Precision Vacuum Sizing Tank (CMPVS series), Water Cooling Tank (CMWT
-
Supplier: Promarks, Inc.
Description: Pump size Top & Bottom seal Booster Mechanical Knife Cut-Off Perforated System Voltage Exit Conveyor Custom sizes Stainless Steel Construction Water Resistant Electrical Box Computerized Water Resistant Control Panel (20 Programs with Oil Indicator) 10 mm Wide Seals Bladder Activated Sealing
- Machine Type: Vacuum Chamber Machines
-
Supplier: Sesotec GmbH
Description: The metal separator GF is used in vacuum and pressure pipelines to protect injection moulders and converting machines. It detects all magnetic and non-magnetic metal contaminants (steel, stainless steel, aluminium, etc.) – even when they are enclosed in the product. Metal contaminants are
- Detector Type: In-Line / Conveyed Media
- Capabilities: Non-Ferrous Metal Detection, Non-Magnetic Metal Detection
- Application: Plastic / Rubber
- Features: Product / Material Rejection
-
Supplier: Sesotec GmbH
Description: The metal separator GF is used in vacuum and pressure pipelines to protect injection moulders and converting machines. It detects all magnetic and non-magnetic metal contaminants (steel, stainless steel, aluminium, etc.) – even when they are enclosed in the product. Metal contaminants are
-
Supplier: Proceco Ltd.
Description: The horizontal vacuum dryer is a through-fed design with automatic operated sliding doors at each end, and integrated conveyor loading and unloading system. Components are transferred from the parts washer to the drying chamber immediately after the cleaning cycle is completed, while
-
Supplier: Plasma Etch, Inc.
Description: This system is made for smaller production facilities, R&D facilities and universities. The system features an implosion proof 8” w x 8” d x 4” h Rectangular welded Aluminum Vacuum Chamber and a direct powered RF electrode. Applications include medical devices, solar cells, printed circuit
- Materials Processed: Compound Semiconductors / GaAs, Metal, Tungsten / Refractory Metal
- Type: Laboratory / Benchtop
- Features: MEMS, Medical, Other, Photovoltaic / Solar, Research / Surface Analysis, Semiconductor Manufacturing
- Vacuum / Pressure Range: Medium (< 1, >10-3 torr)
-
Supplier: FLSmidth
Description: Shorter distance, low to mid-range capacity
-
Supplier: PAC Machinery Group
Description: The Bag-in-Box is based on our popular PVK series of machines. It is designed for bags that are used as a box liner, where the box comes under the sealer via a conveyor or support. The machine's open-head design provides easy access to bag positioning. The Bag-in-Box is ideal for applications
- Type: Automatic
- Industry: Automotive, Chemical / Petrochemical, Food / Beverage, Garment, Household Product / Merchandise, Industrial / General Use, Music / Video / Software, Pharmaceutical, Stationary, Tobacco
- Packaging: Bag / Pouch, Box / Carton
- Goods: Bulk / OEM Packaging
-
Supplier: FLSmidth
Description: Longer distance, higher capacity
-
Supplier: Custom Downstream Systems, Inc. (CDS)
Description: CDS medical extrusion systems are designed for consistent accuracy and precision. Built of stainless steel according to medical industry standards, they may be used in a clean room environment for easy maintenance. Our High Precision Vacuum Sizing Tank (CMPVS series), Water Cooling Tank (CMWT
Find Suppliers by Category Top
Featured Products Top
-
EXAIR's compressed air powered Line Vac Air Operated Conveyors connect to standard hose, tube, or pipe to create a powerful in-line conveyor. The compact design features large throat diameters for maximum throughput capability. They are able to move large volumes of material over long distances (read more)
Browse Pneumatic Conveyors Datasheets for EXAIR -
Line Vac air powered conveyors convert ordinary hose or pipe into a complete conveying system for bulk materials, plastic granules, scrap, trim, and other complex shapes. Units use a small amount of compressed air to generate a vacuum on one end and high output flows on the other (read more)
Browse Bulk Handling Conveyors Datasheets for EXAIR -
Model VCBSDM-1/8TX 6x5 includes a bag top trimmer, vacuum scrap removal, and dual motor drive. Features: • USDA approved Vertical Rotary Band Sealing System with Lower Carry Synchronized Conveyor. • Supplied with Lower Carry Belts and interfaced Variable Speed (read more)
Browse Sealing Machines Datasheets for All Packaging Machinery Corporation -
USDA Approved horizontal band sealer with bag top trimmer, vacuum scrap removal, and optional compression assembly. Excellent for tortillas and bakery products! Superior performance and high speed production for “lay-flat” packages. (read more)
Browse Sealing Machines Datasheets for All Packaging Machinery Corporation -
Industrial cleanup is rarely simple. Material builds up under conveyors, inside pits, and across multi-level facilities, where traditional methods like shoveling or compressed air are inefficient and can increase dust hazards (read more)
Browse High Vacuum Pumps Datasheets for Durovac Industrial Vacuums -
approved Vertical Rotary Band Sealing System with Bag Top Trimmer and Lower Carry Synchronized Conveyor. Features: (read more)
Browse Closing Machines Datasheets for All Packaging Machinery Corporation -
MECO seals offer plastics manufacturers effective, reliable shaft sealing for a wide variety of machinery handling difficult-to-seal products. Reactors & Top-Entry Agitators Vacuum Dryers Extruders - Twin-shaft & Single-shaft Feeders, Conveyors (read more)
Browse Mechanical Seals Datasheets for Woodex MECO Industries -
Advanced solutions for all of your heating and drying oven needs Our complete industrial oven product portfolio consists of heating and drying ovens, tempering ovens, conveyor ovens, tempering ovens, vacuum ovens (read more)
Browse Ovens (industrial) Datasheets for Cincinnati Sub-Zero Products -
The COMPACT® magnetic gripper is great for picking up ferromagnetic materials such as iron or steel in applications where other types of grippers and vacuum cups are currently being utilized. Our four new models with grip forces from 20 to 130 lbs. are now available. The new (read more)
Browse Grippers Datasheets for Compact Automation -
The OFS Type-2 seal model is ideal for blenders, mixers, cookers, conveyors and similar rotating equipment used in the food, pharmaceutical, chemical, plastics, metals, and other bulk process industries. The OFS Type-2 seal model is used on horizontal, inclined, and top entering shafts for split (read more)
Browse Mechanical Seals Datasheets for Woodex MECO Industries
Conduct Research Top
-
Pneumatic Vacuum Conveyors Vs. Aero Mechanical Conveyors (AMCs) - Which Is Best?
In this short article, we cover how pneumatic vacuum conveyors and aero mechanical conveyors work; describe their similarities and differences, and explain how to determine the best solution for a particular process.
-
Hannah's Sweets Improves Manual Sack Dumping, Plant Hygiene, with Material Handling System
To reduce manual bag handling and dust, and prevent pallets from entering the hygienic mixing room, the company installed a Flexicon bag dump station and pneumatic conveying system integrated with an outsourced roller conveyor and vacuum sack lifter.
-
Speed Control of AC and DC Motors
There is a wide range of appliances that are part of our lives, from household electrical appliances used in the home like vacuum cleaners and hair dryers to pumps, conveyor belts, and machine tools in large industrial plants. Wherever any machines use electric motors some type of motor speed
-
Improving Indirect Heat Transfer WLR
This review of literature citations relates how mixing affects the heat transfer rates to solids in a variety of processing units. These units will include pan, horizontal (rotary vacuum), screw conveyor and paddle dryers and/or processors. The data presented will show that, in all cases
-
Talk About Temperature: High and Low
Although Cobra Solid Lubricant is beneficial in so many applications that do not involve high temperatures (freezer conveyors; freezing tunnels; free spinning; drip free; maintenance free; vacuum; radiation; food grade; etc.) high temperature applications are the most frequently seen (it's just
-
Case Study -International Truck and Engine Corp.
that was slow and not accurate enough. "We primarily do mass-flow, pressure decay, vacuum decay and pressure-rise leak testing on our. diesel engines to make sure the components and assemblies don't leak beyond specifications,". said Jim Bowman, senior manufacturing engineer for the Advance Manufacturing
More Information Top
-
Guidelines for Safe Handling of Powders and Bulk Solids Complete Document
Figure B-91 Typical vacuum conveyor unloading system.
-
Automated solar cell assembly team process research. Annual subcontract report, 1 January 1993--31 December 1993
Drive pulley end of the vacuum conveyor belt ........................
-
The Wiley Encyclopedia of Packaging Technology 3rd Edition Complete Document
Usually nonround lightweight plastic container designs might function best with vacuum conveyors that stabilize the packages by pulling them and holding them onto conveyor surface for optimum control.
-
Automated solar cell assembly teamed process research. Semiannual subcontract report, 7 January 1993--30 June 1993
A vacuum conveyor belt holds the left ends of the tabs while the grippers open and retract to the right, dropping the tabs' right ends onto the belt.
-
Automated Solar Cell Assembly Teamed Process Research. Final subcontract report, 6 January 1993--31 October 1995
Drivepulley end of the vacuum conveyor belt ........................
-
Moving in a vacuum: a new line of vacuum conveyors can decrease energy consumption and downtime for a number of ceramic materials handling applications. - Cera...
"Moving in a vacuum: a new line of vacuum conveyors can decrease energy consumption and downtime for a number of ceramic materials handling applications." .
-
PIAB'S USDA Approved And 3-A Certified Vacuum Conveyors Ideal For Dairy And Food Applications
PIAB'S USDA Approved And 3-A Certified Vacuum Conveyors Ideal For Dairy And Food Applications .
-
PIAB'S USDA Approved And 3-A Certified Vacuum Conveyors Ideal For Dairy And Food Applications
PIAB'S USDA Approved And 3-A Certified Vacuum Conveyors Ideal For Dairy And Food Applications .
-
PIAB'S USDA Approved And 3-A Certified Vacuum Conveyors Ideal For Dairy And Food Applications
PIAB'S USDA Approved And 3-A Certified Vacuum Conveyors Ideal For Dairy And Food Applications .
-
Food Industries Manual
In vacuum conveyor dryers the foodstuff lies on a stainless steel belt or plates travelling over heated drums or heating pipes, sometimes supplemented by infra-red heaters focused on the upper or lower surface.
Indicates content that may require registration and/or purchase.