Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: IMI Norgren
Description: The DF Series of high flow material conveying vacuum pumps provide a simple, reliable and cost effective method of in-line transfer of bulk materials, complex shapes, individual objects, selvedge. The DF pump’s unique capability to create instantaneous
- Operating Temperature: -100 to 400 F
- Mounting: Benchtop
- Application: Chemical / Corrosive Gas, General Purpose / Industrial, Manufacturing Processing, Packaging
- Lubrication Style: Dry / Oil-less
-
Supplier: Traceable® Products
Description: 3384 Variable-Speed Pump -- Ultra-Low Flow 0.005 to 0.900 ml/minute Cat. No. 3385 Variable-Speed Pump -- Low Flow 0.03 to 8.20 ml/minute Cat. No. 3386 Variable-Speed Pump -- Medium Flow 0.4 to 85.0 ml/minute Cat. No. 3389 Variable-Speed Pump -- Medium/High Flow 4.0 to 600
- Maximum Discharge Flow: 0.625 GPM
- Media Temperature: 200 F
- Power Source: AC Powered
- Features: Other
-
Supplier: Busch Vacuum Solutions
Description: vacuum pumps are in operation worldwide in industry every day. With the Zebra series, Busch also offers two-stage rotary vane vacuum pumps for applications in the medium vacuum range. The constant vacuum level in continuous operation is ensured by forced oil
- Ultimate Operating Vacuum: 0.0050254271613073 torr
- Pumping Speed: 17.052 to 55.86 CFM
- Operating Temperature: 39 to 104 F
- Motor Power: 4.95881542414043 HP
-
-
Supplier: Clark Solutions
Description: Used with a pressure or vacuum standard, these pumps are ideal sources for pressure or vacuum to test and calibrate instruments and to adjust setpoints on pressure switches. They are compact and light weight. The plastic case materials are easy to grip and the
- Ultimate Operating Vacuum: 201.2 torr
- Application: General Purpose / Industrial
- Configuration: Individual Vacuum Pump
- Features: None, Other
-
Supplier: Clark Solutions
Description: The DC motor driven Boxer 3000 diaphragm pump is ideal for pressure or vacuum applications where low current and reliability are the prime requirements. Boxer 3000 diaphragm pumps are manufactured in non-corrosive materials. The wetted path is metal free. Silicone
- Ultimate Operating Vacuum: 525.1986771311518 torr
- Pumping Speed: 0.529661016949152 CFM
- Mechanical: Compression / Pressure Service, Diaphragm
- Features: DC Power, Other
-
Supplier: KNF Neuberger, Inc.
Description: resistance. All pump types offer oil-free operation. Highlights Flow Rate (max.): 2.1 l/min Pressure (max.): 1.2 bar (rel.) Vacuum (max.): 330 mbar (abs.) Benefits Can run dry Contamination free transfer Excellent reliability FDA-approved materials available Flow-tight in
- Maximum Discharge Flow: 0.5544 GPM
- Maximum Discharge Pressure: 17.404524 psi
- Power Source: DC Powered
- Pump Type: Diaphragm Pumps, Positive Displacement Pumps
-
Supplier: Witte Pumps & Technology GmbH
Description: POLY - Discharge Gear Pump POLY high-pressure gear pump for the discharge of medium to high viscosity media from the reactor. The extra large inlet opening guarantees an even flow of product to the gearwheels even under vacuum or extremely low NPSH conditions. Offered with
- Maximum Discharge Flow: 2 to 20 GPM
- Maximum Discharge Pressure: 3,225 psi
- Media Temperature: 662 F
- Pump Type: Gear Pumps, Positive Displacement Pumps
-
Supplier: Aalborg Instruments
Description: Simplicity of pump head design permits users to connect their own motor drives (not supplied). Flow rates are determined by size and material of tubing. Principle of Operation: Flexible tubing is squeezed by rotating rollers against a crescent shaped rigid wall. Liquid is primed into
- Maximum Discharge Pressure: 12.3 psi
- Discharge Size: 0.3125 inch
- Power Source: AC Powered, DC Powered, None, Pump Only
- Pump Housing Material: Aluminum, Stainless Steel
-
Supplier: Aalborg Instruments
Description: Simplicity of pump head design permits users to connect their own motor drives (not supplied). Flow rates are determined by size and material of tubing. Principle of Operation: Flexible tubing is squeezed by rotating rollers against a crescent shaped rigid wall. Liquid is primed into
- Maximum Discharge Flow: 0.09959286285 GPM
- Maximum Discharge Pressure: 12.3 psi
- Discharge Size: 0.3125 inch
- Pump Housing Material: Aluminum, Stainless Steel
-
Supplier: BMT USA, LLC
Description: transfer from the heaters to the product without air flow. The ovens can be connected to a facility’s central vacuum system or they can be equipped with a vacuum pump that is either manually controlled or automatically controlled. Features include: 316 stainless steel
- Temperature Range: 41 to 572 F
- Capacity: 0.77 cubic feet
- Features: Alarms, Laboratory, Rough / Low (< 760, > 1 torr), Shelving / Racks / Carts, Timers
- External: Bench / Cabinet
-
Supplier: Aalborg Instruments
Description: Simplicity of pump head design permits users to connect their own motor drives (not supplied). Flow rates are determined by size and material of tubing. Principle of Operation: Flexible tubing is squeezed by rotating rollers against a crescent shaped rigid wall. Liquid is primed into
- Discharge Size: 0.4375 to 0.5 inch
- Pump Housing Material: Aluminum, Stainless Steel
- Power Source: DC Powered
- Pump Type: Dosing Pumps, Peristaltic Pumps, Positive Displacement Pumps, Self-Priming Pump
-
Supplier: Chemac Inc./Uraca/Uhde HPT/Gather/BHDT
Description: Non-Pulsating Pumping of Non-Lubricating Liquids With its magnetic drive gear pump Gather offers an important product for transfer and metering applications. Utmost manufacturing precision, a variety of materials as well as non-pulsating pump operating characteristics are
- Pump Type: Centrifugal Pumps, Gear Pumps, Metering Pumps, Positive Displacement Pumps
- Features: Magnetic Drive, Water Pumps
-
Supplier: Aalborg Instruments
Description: Simplicity of pump head design permits users to connect their own motor drives (not supplied). Flow rates are determined by size and material of tubing. Principle of Operation: Flexible tubing is squeezed by rotating rollers against a crescent shaped rigid wall. Liquid is primed into
- Discharge Size: 0.3125 inch
- Pump Housing Material: Aluminum, Stainless Steel
- Power Source: DC Powered
- Pump Type: Peristaltic Pumps, Positive Displacement Pumps, Self-Priming Pump
-
Supplier: Witte Pumps & Technology GmbH
Description: CHEM MINI - Gear pump for conveying and metering of fluids with low to medium viscosity. The CHEM MINI gear pump is particularly suitable for precision metering tasks of low to medium viscosity media. The application range goes from classic transfer and metering tasks in the
- Maximum Discharge Flow: 2 GPM
- Maximum Discharge Pressure: 1,740 psi
- Media Temperature: 580 F
- Pump Type: Dosing Pumps, Gear Pumps, Injection Pumps, Metering Pumps, Positive Displacement Pumps
-
Supplier: Witte Pumps & Technology GmbH
Description: BOOSTER - Gear pump for polymer processing The reliable transfer and booster gear pump for polymer processing BOOSTER gear pumps are used in the polymerisation process, to boost the pressure of medium to high viscosity media. They transport pre-polymers and polymers, e.g.
- Maximum Discharge Flow: 2 to 20 GPM
- Maximum Discharge Pressure: 3,225 psi
- Media Temperature: 660 F
- Pump Type: Booster Pumps, Gear Pumps, Positive Displacement Pumps
-
Supplier: Inductotherm Group
Description: Vacuum heat treatment is a well established practice in the aerospace (OEM and repair), land based turbines, automotive and tool industries. Controlled thermal processing of components is carried out in a vacuum environment to eliminate the deleterious effects of the charge reacting
- Process Temperature: 1,598.9999999999998 to 2,199 C
- Height: 450 mm
- Width / Tube O.D.: 600.0000000000001 to 1,000.0000000000001 mm
- Length (Chamber / Tube): 600.0000000000001 to 1,500 mm
-
Supplier: Traceable® Products
Description: 3384 Variable-Speed Pump -- Ultra-Low Flow 0.005 to 0.900 ml/minute Cat. No. 3385 Variable-Speed Pump -- Low Flow 0.03 to 8.20 ml/minute Cat. No. 3386 Variable-Speed Pump -- Medium Flow 0.4 to 85.0 ml/minute Cat. No. 3389 Variable-Speed Pump -- Medium/High Flow 4.0 to 600
- Maximum Discharge Flow: 0.00047550969 GPM
- Media Temperature: 500 F
- Power Source: AC Powered
- Pump Type: Peristaltic Pumps, Positive Displacement Pumps, Self-Priming Pump
-
Supplier: Witte Pumps & Technology GmbH
Description: CHEM – high precision gear pump for conveying low to medium viscosity fluids CHEM gear pump for conveying and metering of fluids with low medium viscosity. The application range goes from classic transfer and metering tasks in the chemical and pharmaceutical industries up to the
- Maximum Discharge Flow: 2 to 20 GPM
- Maximum Discharge Pressure: 1,740 psi
- Media Temperature: 580 F
- Pump Type: Dosing Pumps, Gear Pumps, Injection Pumps, Magnetic Drive Pumps, Metering Pumps, Positive Displacement Pumps
-
Supplier: M&I Materials Limited
Description: it the perfect vacuum grease in situations where heat sink media requires adhesion. Apiezon H grease has been approved by NASA as a material suitable for lubricating the gold-plated threads of small variable capacitors required to operate under high vacuum from -65°C to +125°C
- Operating / Use Temperature: 14 to 464 F
- Density / Specific Gravity (@15.6°C, 60°F): 0.918 specific gravity
- Applications: Aerospace
- Type / Function: Grease / Gel, Specialty / Other
-
Supplier: Inductotherm Group
Description: Vacuum heat treatment is a well established practice in the aerospace (OEM and repair), land based turbines, automotive and tool industries. Controlled thermal processing of components is carried out in a vacuum environment to eliminate the deleterious effects of the charge reacting
- Process Temperature: 1,598.9999999999998 to 2,199 C
- Height: 250.00000000000003 to 600.0000000000001 mm
- Width / Tube O.D.: 250.00000000000003 to 450 mm
- Application: Heat Treating
-
Supplier: Terra Universal, Inc.
Description: 1.5" (38 mm)-thick reinforced acrylic walls support full vacuum (to 29.9"Hg)* Dual hose barb fittings simplify connection to vacuum pump to allow rapid air removal and backfill with clean, dry process gas Perfect for anaerobic processing in a low-humidity nitrogen or argon
- Number of Glove Ports: 2
- Main Chamber Width: 32 inch
- Main Chamber Depth: 29 inch
- Main Chamber Height: 29.5 inch
-
Supplier: Kuriyama of America, Inc.
Description: Resistant to chemicals Self-extinguishing Non-marking Silicone-free One-piece lengths Special cut piece lengths available through 1" ID size. Phthalate Free! Full vacuum lines. Industrial vacuum pumps. Food & beverage dispensing. Air and water supply lines. Pneumatic parts
- Inside Diameter: 2 inch
- Outside Diameter: 2.391 inch
- Working Pressure: 30 to 50 psi
- Temperature Range: 150 F
-
Supplier: Kuriyama of America, Inc.
Description: Resistant to chemicals Self-extinguishing Non-marking Silicone-free One-piece lengths Special cut piece lengths available through 1" ID size. Phthalate Free! Full vacuum lines. Industrial vacuum pumps. Food & beverage dispensing. Air and water supply lines. Pneumatic parts
- Inside Diameter: 3 inch
- Outside Diameter: 3.5 inch
- Working Pressure: 30 to 50 psi
- Temperature Range: 150 F
-
Supplier: Kuriyama of America, Inc.
Description: Resistant to chemicals Self-extinguishing Non-marking Silicone-free One-piece lengths Special cut piece lengths available through 1" ID size. Phthalate Free! Full vacuum lines. Industrial vacuum pumps. Food & beverage dispensing. Air and water supply lines. Pneumatic parts
- Inside Diameter: 1 inch
- Outside Diameter: 1.297 inch
- Working Pressure: 35 to 70 psi
- Temperature Range: 150 F
-
Supplier: Kuriyama of America, Inc.
Description: Resistant to chemicals Self-extinguishing Non-marking Silicone-free One-piece lengths Special cut piece lengths available through 1" ID size. Phthalate Free! Full vacuum lines. Industrial vacuum pumps. Food & beverage dispensing. Air and water supply lines. Pneumatic parts
- Inside Diameter: 0.625 inch
- Outside Diameter: 0.891 inch
- Working Pressure: 50 to 100 psi
- Temperature Range: 150 F
-
Supplier: Novaflex Group
Description: Suction; construction and quarry. Suction service; machine and tank liquid transfer and more. Applications Liquid transfer – sanitary and cesspool Machine and tank liquid transfer Utility suction operations Construction Product code: 9NFYLJK Material: Eva/Polyethylene
- Inside Diameter: 1.5 to 4 inch
- Temperature Range: -40 to 140 F
- Product Form: Hose (including Duct)
- Application: Other, Sanitary, Suction / Vacuum
-
Supplier: Novaflex Group
Description: Suction; construction and quarry. Suction service; machine and tank liquid transfer and more. Applications Liquid transfer – sanitary and cesspool Machine and tank liquid transfer Utility suction operations Construction Product code: 9NFYLJK Material: Eva/Polyethylene
- Inside Diameter: 1.5 to 4 inch
- Outside Diameter: 1.975 to 5 inch
- Working Pressure: 10 to 25 psi
- Maximum Vacuum: 29 in Hg vac
-
Standards and Technical Documents - Power-Operated Pumps for Petroleum Dispensing Products -- ULC 79Supplier: UL Standards & Engagement
Description: a) Oil burner pumps, which are evaluated under the Standard for Pumps for Oil-Burning Appliances, UL 343. b) Pumps for engine-powered automotive equipment. c) Pumps for marine use which are evaluated under the Standard for Mechanically and Electrically Operated Fuel
-
Supplier: Busch Vacuum Solutions
Description: Transport and lifting system Carton forming and packaging Vacuum hold-down Materials handling Soil remediation Trim removal Wood routers Printing industry applications
- Ultimate Operating Vacuum: 606.826918350292 to 550.787986039424 torr
- Pumping Speed: 47.04 to 141 CFM
- Operating Temperature: 5 to 104 F
- Motor Power: 3.41756198150219 HP
-
Supplier: Busch Vacuum Solutions
Description: Transport and lifting system Carton forming and packaging Vacuum hold-down Materials handling Soil remediation Trim removal Wood routers Printing industry applications
- Ultimate Operating Vacuum: 644.186206557538 to 168.764344969275 torr
- Pumping Speed: 882 to 1,554 CFM
- Operating Temperature: 5 to 104 F
- Motor Power: 33.8 HP
-
Supplier: NewAge Performance Products | NAPP
Description: produces low friction loss permitting maximum flow Agricultural Uses Fluid & Chemical Transfer Food & Syrup Handling General Water Suction & Discharge Hopper Feeder Lines for Resin Irrigation Lines Mining Pumps Pneumatic Conveyance of Granular Materials Slurry Handling
- Inside Diameter: 1 inch
- Outside Diameter: 1.25 inch
- Working Pressure: 60 psi
- Maximum Vacuum: 28 in Hg vac
-
Supplier: Cole-Parmer
Description: materials and organisms. Double-layered neoprene gaskets provide a tight seal (up to 1.5 mm Hg) to enable low-pressure vacuum/gas fill cycling to establish main chamber atmosphere. Vacuum-capable transfer chamber enables easy sample transfers without disturbing
- Main Chamber Width: 55 inch
- Isolator Type: Glovebox
-
Supplier: NewAge Performance Products | NAPP
Description: Lines Pressure Measuring Devices Robotics Slurry Transfer Small Motor Fuel Lines Transfer Lines for Clean Liquids Transfer Lines for Internal Contamination Fluids Vacuum Equipment Washers & Bumpers
- Outside Diameter / Size: 0.438 inch
- Maximum Inside Diameter / Size: 0.188 inch
- Wall Thickness: 0.125 inch
- Temperature Range: 185 F
Find Suppliers by Category Top
Featured Products Top
-
Vacuum Pumps For Power Generation Vacuum Pumps are supportive and important in power generation, as they remove non-condensable gases (nitrogen and hydrogen) from the condenser. This makes the condenser work more (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Vooner FloGard LLC -
transfer, including rain barrels, water tanks, pools, spas, hot tubs, ponds, flooded areas, gardens, rooftops, and household drainage. It can also support RV water transfer, garden watering, portable washing, and emergency water removal. The pump is not intended for sewage, fuels, solvents, heavy sludge, mud, or liquids incompatible with the pump materials and seals. (read more)
Browse Water Pumps Datasheets for Suzhou Ele Mfg Co., Ltd. -
Hot Oil Sealless Pumps Hot oil pumps play a crucial role in various industries, offering reliable solutions for the circulation and transfer of heated fluids. Selecting the (read more)
Browse Magnetic Drive Pumps Datasheets for Dickow Pump Company, Inc. -
American chemical and petrochemical industries, in 1987, emitted 390 tons of toxic materials into the atmosphere, in part attributable to pump leakage. Potential problems occur by the formation of dangerous explosive mixtures, which become worse when toxic or malodorous gasses and vapors (read more)
Browse Chemical Pumps Datasheets for Dickow Pump Company, Inc. -
permanent basis. This data can be accessed directly on the built-in display or transferred via a Modbus TCP/IP client/server protocol. A remote control of the vacuum pump via a computer is possible. Busch's new vacuum pump is thus ready for Industry 4.0. The R 5 PLUS can be operated in two (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Busch Vacuum Solutions -
Solutions supplies the vacuum technology needed to draw the material into the mold. The two companies have been working closely together for more than twenty years. Busch presents the Innovation in Vacuum Busch Award once a year. This award honors individuals or companies with (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Busch Vacuum Solutions -
: Application: Pump for Fuel Coke Transfer Static Sealing, Requirement: Metal Seal in Big size (Metal U-Ring) Media: Coke Liquid Working Pressure: 3 (read more)
Browse Metal Ring Seals Datasheets for Sonkit (Shanghai) Industry Technology Co., Ltd. -
: Application: Pump for Fuel Coke Transfer Static Sealing, Requirement: Metal Seal in Big size (Metal U-Ring) Media: Coke Liquid Working Pressure: 3 (read more)
Browse Metal Ring Seals Datasheets for Sonkit (Shanghai) Industry Technology Co., Ltd. -
: Application: Pump for Fuel Coke Transfer Static Sealing, Requirement: Metal Seal in Big size (Metal U-Ring) Media: Coke Liquid Working Pressure: 3.85 MPa Pressure Direction (read more)
Browse Metal Ring Seals Datasheets for Sonkit (Shanghai) Industry Technology Co., Ltd. -
phase: how the two differ and how to pick the right approach for your material handling needs Packaging and evacuation: how vacuum supports efficient, reliable packaging processes Choosing the right technology: when oil-sealed vacuum pumps are the (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Rogers Machinery Company, Inc.
Conduct Research Top
-
A Microfluidic System for Biological Particle Enrichment Using Contactless Dielectrophoresis
conductive. fluid to act as electrodes and provide the necessary electric. field. These reservoirs are placed adjacent to the main microfluidic. channel and are separated from the sample by a thin. barrier of a dielectric material as shown in Figure 1H. The. application of a high-frequency electric field
More Information Top
-
Vacuum Feeding and Chip Removal
CONTACT For more information on the application of the material transfer vacuum pump unit please contact tomendres@juno.com .
-
States > Texas > State > Regulations > Title 30 - Environmental Quality > Part 01 - Texas Commission on Environmental Quality > 106 - Permits by Rule > [30 TAC...
Facilities include, but are not limited to, control devices, tanks, containers, liquid separators, material transfer systems, vacuum pumps , and associated components and connecting piping, but do not include below-ground pilot wells or well tests when no additional aboveground equipment is used.
-
States > Texas > State > Register > 2004 > [TexReg 2004-0130is] 01/30/2004
Facilities include, but are not limited to, control devices, tanks, containers, liquid separators, material transfer systems, vacuum pumps , and associated components and connecting piping.
-
States > Texas > State > Proposed Regulations > 2004 Documents > January 30, 2004 > [2004 TX Proposed tx-p0030030] 30 TAC 106 - Permits by Rule
Facilities include, but are not limited to, control devices, tanks, containers, liquid separators, material transfer systems, vacuum pumps , and associated components and connecting piping.
-
States > Texas > State > Register > 2004 > [TexReg 2004-0625is] 06/25/2004
Facilities include, but are not limited to, control devices, tanks, containers, liquid separators, material transfer systems, vacuum pumps , and associated components and connecting piping, but do not include below-ground pilot wells or well tests when no additional aboveground equipment is used.
-
SUMMARY REPORT OF THE DOE DIRECT LIQUEFACTION PROCESS DEVELOPMENT CAMPAIGN OF THE LATE TWENTIETH CENTURY
… in vacuum system reliability was obtained at H-Coal by removing trays from the stripping section of the vacuum tower so that higher liquid levels could be accommodated and by using reciprocating plunger pumps to transfer vacuum bottoms material to the flaker.
-
Tank Farms Technical Safety Requirements
For vacuum pump WASTE transfers , the material balance requirement is not required since the system uses a dedicated WASTE transfer route eliminating the potential for misroutes, and any leak volume is low compared to the analyzed accident scenario.
-
Anti-noise
Vacuum pumps used to transfer bulk materials in many industries (also carpet cleaning).
-
Electrochemical Dictionary
A vacuum chamber with a vacuum pump through which tools and materials are transferred in and out to/from the box.
-
Electrochemical Dictionary
A vacuum chamber with a vacuum pump through which tools and materials are transferred in and out to/from the box.
Indicates content that may require registration and/or purchase.