Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Thyracont Vacuum Instruments GmbH
Description: thread Robust metal housing with IP54 protection class Typical Applications Process automation Plant construction Control of vacuum appliances Operational control of vacuum pumps and plants Additional pump switching Pressure control in the rough vacuum range, e. g. for
- Vacuum Range: 3.999999999999179 to 1,050.0000000000007 torr
- Operating Temperature: 32 to 104 F
-
Description: High voltage vacuum relays by INNOVACERA are essential components in various advanced electronic systems, including airborne, mobile, and marine communication devices. Their robust design ensures reliable performance in demanding applications such as radio frequency (RF) circuitry,
- Applications: Electronics / RF-Microwave
- Features: Other, Specialty / Other, Specialty Ceramic
-
Supplier: Edwards Vacuum
Description: The VS16K is a general purpose vacuum switch with a user adjustable set-point and small switching differential. This diaphragm operated vacuum switch is high vacuum compatible and corrosion resistant with all wetted parts made from stainless steel. A high current rating allows
- Vacuum Switch Set point Range: 22.508542740000014 to 750.2847579999996 torr
- Switched Current: 10 amps
- Switched AC Volts: 250 volts
- Normal State: Normally Closed, Normally Open
-
-
Supplier: Newark, An Avnet Company
Description: VACUUM SWITCH
-
Supplier: Newark, An Avnet Company
Description: 5000 SERIES VACUUM SWITCH
-
Supplier: Accuris
Description: RELAYS, VACUUM, SPDT, 0.25 AMPERES, DC LOAD SWITCHING 2.5 KILOVOLTS DC
-
Supplier: Cole-Parmer
Description: • Compact size is ideal for tight areas Use these switches to control pumps or valves or to alert the operator when the pressure/vacuum increases or decreases. Switches feature a SPDT relay that is actuated when the pressure/vacuum setpoint is exceeded. Easily
- Signal Output: Analog Voltage, Switch / Alarm
-
Supplier: Accuris
Description: Relays, Vacuum, SPDT, 0.25 Amperes, DC Load Switching 2.5 Kilovolts DC
-
Supplier: Cole-Parmer
Description: • Compact size is ideal for tight areas Use these switches to control pumps or valves or to alert the operator when the pressure/vacuum increases or decreases. Switches feature a SPDT relay that is actuated when the pressure/vacuum setpoint is exceeded. Easily
-
Supplier: Cole-Parmer
Description: Choose from an indicator only or a dual set point controller. Controller has two adjustable set points with SPDT relay contacts rated at 3 Amps up to 220 VAC non-inductive. To read multiple vacuum points, 3 and 5 position thermocouple gauge selector switches are available.
-
Supplier: Fredericks Company - Televac
Description: MC300 Vacuum Sensor Controller The MC300 controls up to two TELEVAC thermocouple or convection rough vacuum sensors and an optional cold cathode or mini BA hot ion high vacuum sensor. It features an analog output for each sensor, 4 relay set points, and large, bright LED
- Number of Inputs: 2 inputs
- Number of Control Outputs: 4 outputs
- Control Signal: Analog Voltage, Switch / Relay Output
- Interface: Digital Front Panel
-
Supplier: Cole-Parmer
Description: Choose from an indicator only or a dual set point controller. Controller has two adjustable set points with SPDT relay contacts rated at 3 Amps up to 220 VAC non-inductive. To read multiple vacuum points, 3 and 5 position thermocouple gauge selector switches are available.
-
Supplier: VACUUBRAND, Inc.
Description: speed vacuum pumps, fully automatic evaporations are possible at the push of a button without programming. Any parameter can be adjusted, even during vacuum control. External valves and sensors for liquid level and vacuum down to the fine vacuum range are easy to connect
- Number of Inputs: 1 inputs
- Number of Control Outputs: 5 outputs
- Interface: Computer Programmable, Knobs / Switches / Meter
- Control: Limit / Set Point Control, Linear Control
-
Supplier: Fredericks Company - Televac
Description: Compact 2A Thermocouple The Compact 2A controls one TELEVAC 2A thermocouple rough vacuum sensor. It features an analog 0 to 10 V DC output for the sensor, a relay set point, and a large analog display of pressure in mTorr (microns) from 1×10-3 Torr to 20 Torr. Features Analog display
- Number of Inputs: 1 inputs
- Number of Control Outputs: 1 outputs
- Control Signal: Analog Voltage, Switch / Relay Output
- Form Factor: Panel / Chassis Mount
-
Supplier: Thyracont Vacuum Instruments GmbH
Description: Absolute Pressure 1400 mbar to 1 x 10-3 mbar (=hPa), 1050 Torr to 1 x 10-3 Torr The Thyracont VD6 universal vacuum indicator and controller is designed for panel mounting. A relay monitor on the front panel allows continuous operation control of the two switch points. Benefits 2- or
- Number of Control Outputs: 2 outputs
- Type: Current Loop (Transmitter) Input
- Form Factor: DIN Rail
- Interface: Digital Front Panel
-
Supplier: Thyracont Vacuum Instruments GmbH
Description: independent, dry relay switch points Typical Applications Analysis instruments Coating plants and vapor deposition Mass spectrometry Process engineering Sputtering plants Vacuum furnaces
- Vacuum Range: 0.000000004998695146696261 to 750 torr
- Operating Temperature: 41 to 122 F
- Device Category: Sensor
-
Supplier: ANVER Corporation
Description: The VLS-08 Series Vacuum Leakage Detection unit is a popular safety device because it automatically monitors the vacuum level in vacuum handling machinery. If vacuum is lost during a lift, a loud horn sounds and a red light flashes to warn the operator. The VLS-08 Series
- Mount: Center Back
- Features: Digital
- Material: Gas
- Pressure Measurement: Gauge, Vacuum
-
Supplier: Fredericks Company - Televac
Description: MV2A Thermocouple The MV2A controls one TELEVAC thermocouple rough vacuum sensor. It features an analog 0 V to 5 V DC output for the sensor, a relay set points, and large, bright LED display, making it easy to read from a distance. Features Competitively priced Easy to read, large LED
- Vacuum Range: 0.0009999999989638293 to 19.999999999998693 torr
- Operating Temperature: 32 to 122 F
- Signal Output: Analog Voltage, Switch / Alarm
- Device Category: Controller, Instrument
-
Supplier: Fredericks Company - Televac
Description: Compact 2A Thermocouple The Compact 2A controls one TELEVAC 2A thermocouple rough vacuum sensor. It features an analog 0 to 10 V DC output for the sensor, a relay set point, and a large analog display of pressure in mTorr (microns) from 1×10-3 Torr to 20 Torr. Features Analog display
- Vacuum Range: 0.0009999999989638293 to 19.999999999998693 torr
- Operating Temperature: 32 to 122 F
- Display Type: Analog Meter
- Signal Output: Analog Voltage, Switch / Alarm
-
Supplier: Newport MKS
Description: Three included mechanical relays can be used for process control like interlocking valves or pumps. The 974B QuadMag has been specifically designed for pressure measurement within a vacuum loadlock. It has the capability to replace multiple pressure measurement devices on a loadlock
- Type: Gauge
- Features: Other
-
Supplier: Eaton Cooper Power Systems
Description: Visible-break and grounding switches are available options for added safety Optional Tri-Phase electronic control provides a flexible solution for timecurrent-curve coordination Optional Edison™ Idea™ relays allow enhanced functionality in protection and communication
- Maximum Voltage: 15,000 to 35,000 volts
- Maximum Current: 600 to 1,200 amps
- Features: Other
- Panels: Single-Panel
-
Supplier: VACUUBRAND, Inc.
Description: VACUUBRAND offers a set of pre-selected components that permit the configuration of "fine vacuum" control (down to 10-3 mbar ) for use with rotary vane pumps. The packages consist of a CVC 3000 vacuum controller, a VSP 3000 external Pirani vacuum sensor, a chemical-resistant
- Number of Inputs: 1 inputs
- Number of Control Outputs: 1 outputs
- Interface: Digital Front Panel, Knobs / Switches / Meter
- Control: Limit / Set Point Control, Linear Control
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1067184-8-1618278-2 Category: Relays>Power Relays, Over 2 Amps Series: KC Termination Style: Solder Turret Package: Bulk Contact Form: SPDT (1 Form C) Standard Package: 1 Operate Time: 15 ms Relay Type: General Purpose Coil Type: Non Latching Contact
- Features: Other
- Mounting: PC Board
-
Supplier: NOSHOK, Inc.
Description: Features & Benefits Ranges available from -30 inHg vacuum through 15,000 psi Semi-conductor switching relays(no mechanical contacts) Proven diaphragm pressure sensing technology, Hall Effect magnetic field sensing technology & semi-conductor switching technology provide excellent
- Working Pressure Range: -14.5 to 15,000 psi
- Switch Point Range: -14.5 to 15,000 psi
- Accuracy: 1 ±% FS
- Vacuum Range: 1,521.9999999999998 to 776,483.6199999995 torr
-
Supplier: Brooks Instrument
Description: Features Indicating Pressure Switches Model IPS122 2" 2-inch stainless steel solid-state switch with local and remote alarm capability Electronic switch with an adjustable pressure switch set point to operate lights or relays up to 12 watts Logic outputs: Off-on and Type 1 (0 to 9-30
- Accuracy: 1 ±% FS
- Operating Temperature: 32 to 320 F
- Switched Current: 0.175 amps
- Switched DC Volts: 30 volts
-
Supplier: GIGAVAC
Description: Smallest ceramic DPDT high voltage relay, more robust than glass Vacuum dielectric and Tungsten contacts for power switching 8 kV rating Meets or exceeds MIL-R-83725 User interchangeable coils provide for driver versatility
- Normally Open (NO): 1
- Normally Closed (NC): 1
- Maximum Current: 10 amps
- Maximum AC Switching Voltage: 8,000 volts
-
Supplier: Qualitrol Company, LLC
Description: pressure rise relays Original creator of patented bellows technology for mechanical rapid pressure rise detection Over 25 years of experience and refinement in rapid pressure rise protection with greater than 100000 units installed Options Horizontal or vertical mounting Seal in relay
-
Supplier: Pickering Electronics
Description: The mu-metal packaged Series 109 and 109RF and the plastic packaged Series 109P and Series 109PH, are magnetically screened single-in-line reed relays that stack on 0.15 inches x 0.6 inches pitch. The adjacent column gives further details of the device types available. These relays
- Normally Open (NO): 1
- Normally Closed (NC): 0
- Changeover (CO): 0
- Maximum Current: 0.5 amps
-
Supplier: Festo Corporation
Description: Pneumatic/electric differential pressure switch Pneumatic/electric pressure transducer Design for vacuum Mounting on mounting frame 2N Splash-proof design Certification: CCC
- Operating Temperature: -4 to 140 F
- Outputs: Relay Output
-
Supplier: Oil-Rite Corp.
Description: total height of the unit is 20”. The distance between the center of the side outlet and the center of the air vent is 1 7/16”. For safety, long life, and best performance, use this liquid level switch with Oil-Rite relay No. A3160, A3138, or A4621, having a DPDT switch for 10 AMPS, 115V/60Hz
- Capacity: 1 gallons
- Delivery: Constant Level
- Features: Low Level Safety Switch
-
Supplier: Oil-Rite Corp.
Description: total height of the unit is 15”. The distance between the center of the side outlet and the center of the air vent is 1 7/16”. For safety, long life, and best performance, use this liquid level switch with Oil-Rite relay No. A3160, A3138, or A4621, having a DPDT switch for 10 AMPS, 115V/60Hz
- Capacity: 0.5 gallons
- Delivery: Constant Level
- Features: Low Level Safety Switch
-
Supplier: Oil-Rite Corp.
Description: outlet and the center of the air vent is 1 7/16”. For safety, long life, and best performance, use this liquid level switch with Oil-Rite relay No. A3160, A3138, or A4621, having a DPDT switch for 10 AMPS, 115V/60Hz. Liquid Seal Principle When liquid consumption causes the liquid in the
- Capacity: 0.5 gallons
- Features: Adjustable Volume, Low Level Safety Switch
- Delivery: Constant Level
-
Supplier: Gems Sensors & Controls
Description: non-powered contacts and sensors such as push button operators, limit, temperature, pressure and vacuum switches. Its low cost, integrated features and compact size also make it ideal for non-hazardous applications. Applications: Hazardous Atmospheres Multiple Functions Simplex or
- Form Factor: Circuit Board
- Features: Level Controller
- Media: Liquid
- Control Signal: Switch / Relay Output
-
Supplier: Infineon Technologies AG
Description: Designed for relay and fuse replacement in power distribution and junction boxes, Power PROFET™ can drive resistive, capacitive and inductive loads(e.g. heating resistors, filter capacitors, motor, valves and pumps). The Power PROFET™ family targets high current applications (e.g. ECU power
- Category: Development Board
- Features: Other
-
Supplier: Minerallac Company
Description: CLEAR NO RESIDUE COLOR REMOVES DIRT, OIL AND GREASE FROM SENSITIVE EQUIPMENT, PRECISION INSTRUMENTS, PRINTED CIRCUITS, CAMERAS, TELEPHONE SWITCH GEARS, VACUUM TUBE PARTS, RELAYS AND SWITCHES, WATCHES AND CLOCKS, RADAR EQUIPMENT, METERS, OFFICE MACHINES APPLICATION CAN CONTAINER
- Type: Cleaner / Cleaning Agent
- Industry Applications: Electrical / Electronics
Find Suppliers by Category Top
Featured Products Top
-
The Telemecanique Sensors XMLBM05A2S11 is an industrial electromechanical vacuum-pressure switch from the XM pressure sensor range. Designed for control-circuit applications, it monitors fluid pressure and changes the state (read more)
Browse Electromechanical Relays Datasheets for ERSAELECTRONICS PTE. LTD. -
when needed to support customers’ demands in a timely manner. The connectors also feature a housing designed for vacuum pick and place, removing the need for cover tape, and increasing production efficiency. OneBlade Wire-to-Board Connector System’s dual (read more)
Browse Electrical Connectors Datasheets for Heilind Electronics, Inc.
Conduct Research Top
-
Power Switching
The ability of a vacuum relay to switch both resistive and inductive loads greatly simplifies the problems of the systems engineer. In power switching applications non-isolated relays (which includes all relays not identified as ground isolated) must be used with caution when the relay mounting
-
Sealing the Package: Potting and the Flat Ribbon in Switches and Relays
Last time, we talked about the importance of achieving a vacuum-tight glass to metal seal in electronic products. Similarly, a method known as potting (also called encapsulation) is often used in manufacturing to create a tightly sealed package for electronic switching devices, including the flat
-
RF Switching
The primary reasons for using vacuum relays in RF applications are their exceptional insulating qualities and their low RF contact resistance-as low as .03 ohms at 30 MHz. This low RF resistance remains stable throughout the service life of the relay because of the advantages provided by the vacuum
More Information Top
-
Rapid, precise, and high‐sensitivity acquisition of paleomagnetic and rock‐magnetic data: Development of a low‐noise automatic sample changing system for super...
The servomotors, SRM SQUID control boxes, the AF control unit, the susceptibility bridge, and the vacuum relay switches communicate with the controlling com- puter via an RS-232 protocol.
-
Corona‐discharge treatment of polyethylene films. I. Experimental work and physical effects
A vacuum relay switch changes the current path from the web treater to the batch treater; the ground path goes through the same 50-ohm dropping resistor for current measurement.
-
Temporal response of the second-order nonlinearity in poled bulk-fused silica under field reversal
The top electrode can be switched directly from a high positive voltage to a high negative voltage by using vacuum relay switches .
-
EVALUATION OF RADIATION HAZARDS FROM HIGH-VOLTAGE VACUUM INTERRUPTERS.
High-voltage vacuum relay switch .
-
Over wireless electrical tissue stimulation, particularly the brain, by means of dezimeterwellen-impulsgesteuerter separate, transistorized irritant current ge...
1 Anodenspannung- and l:Ieizstrombereitstellung, 2 electronic anode voltage stabilizer (1--3 kVs) and Kathodcnstrombegrenzer (0,1--0,175 A), 3 high vacuum relay switches for keying of the anode voltage, 4 electromotive control for the niederfrcquente pulse repetition frequency and the…
-
The reproductive biology of Common frog ( Rana temporaria ) populations from different altitudes in northern England
…less than 0.1 "C by placing them in constant temperature rooms, about 1 "Cbelow the required temperature, and raising and controlling the temperature by means of a 500 watt immersion heater controlled by an electrical contact thermometer and vacuum switch relay .
-
Kinetics and mechanism of oxidation of aliphatic ketoximes by thallium(III) acetate—part I
Th, temperature of the thermostat was controlled to f0.05"C by a toluene regulator and a sunvic hot wire vacuum switch relay .
-
Kinetics of vinyl polymerization initiated by ceric ion in aqueous solution
…was then disconnected from the duplicate vessel, after closing the outlet and inlet tubes by means of Pyrex vacuum stopcocks and kept inside a thermostat (35 f 0.1"C. maintained by a toluene regulator and a Sunvic hot wire vacuum switch relay ).
-
An easily constructed design of combustion apparatus for the microdetermination of carbon and hydrogen in organic compounds
Variable transformers were preferred to energy regulators or hot wire vacuum switch relays for control, as, by their use, heaters could be raised more quickly to the required temperature and it was easier to maintain a constant temperature.
-
Vinyl Polymerization
was maintained by a hot wire... vacuum switch relay and a toluene ragulator.
Indicates content that may require registration and/or purchase.