Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: M&I Materials Limited
Description: Apiezon Waxes The Apiezon range of waxes features three products including the popular Apiezon Wax W, also known as ‘Black Wax’. All three waxes in the Apiezon range can be used as permanent or semi permanent vacuum sealants or mounting media. Apiezon Wax W is also a perfect etch
-
Supplier: M&I Materials Limited
Description: Apiezon Waxes The Apiezon range of waxes features three products including the popular Apiezon Wax W, also known as ‘Black Wax’. All three waxes in the Apiezon range can be used as permanent or semi permanent vacuum sealants or mounting media. Apiezon Wax W is also a perfect etch
-
Supplier: Accuris
Description: Standard Practice for Accelerated Aging of Hot-Poured Asphalt Crack Sealant Using a Vacuum Oven
-
-
Supplier: Accuris
Description: Standard Method of Test for Accelerated Aging of Bituminous Sealants and Fillers with a Vacuum Oven
-
Supplier: Accuris
Description: Standard Method of Test for Accelerated Aging of Hot-Poured Asphalt Crack Sealant Using a Vacuum Oven
-
Supplier: SDI
Description: Sealant Tapes are used for most vacuum assisted laminating processes and autoclave applications and are compatible with most bagging films, providing maximum bag sealing security. Available in 1/2 in. x 1/8 in. x 25 ft. (12.5mm x 3mm x 7.5 meters). 40
- Width: 0.5 inches
- Thickness: 0.125 inches
- Temperature Resistance: 215 C
- Adhesive: Pressure Sensitive (PSA)
-
Supplier: Henkel Corporation - Industrial
Description: LOCTITE® PTFE Thread Sealing Tape is non-curing. Applications include sealing threaded plugs on engines, fuel lines, transmission pans and lines, air conditioning units, radiators, fuel tanks, vacuum lines, coolant lines, brake lines and hydraulic systems. It replaces conventional pipe joint
- Industry: Military / Government (MIL-SPEC / GG)
- Cure / Technology: Single Component System
-
Supplier: Krytox™ Performance Lubricants
Description: fluids as well as any other type of vacuum fluid. Krytox™ fluids do not contain acetal groups, which are susceptible to attack by Lewis acids. This gives Krytox™ superior stability as a vacuum pump fluid. Krytox™ vacuum fluids are precisely distilled to provide low vapor
- Kinematic Viscosity (@ 40°C): 64.6 to 2,560 cSt
- Pour Point: 5 F
- Density / Specific Gravity (@15.6°C, 60°F): 1.61 to 1.92 specific gravity
- Functions: Corrosion Inhibitor / Rust Preventative
-
Supplier: Krytox™ Performance Lubricants
Description: nonflammable, insoluble, and chemically inert. It is also an excellent lubricantand sealant. And Krytox™ LVP grease offers all these features at a price that is less expensive than many vacuum rated hydrocarbon, silicone, and chlorofluorocarbon greases. Krytox™ LVP high-vacuum
- Kinematic Viscosity (@ 40°C): 8.8 to 740 cSt
- Density / Specific Gravity (@15.6°C, 60°F): 1.94 specific gravity
- Functions: Corrosion Inhibitor / Rust Preventative
- Features: EP (Extreme Pressure / Active), Lubricant, Specialty / Other, Vacuum Grease
-
Description: We have core strength in vacuum deposition via sputtering ad thermal evaporation. Our materials are used for numerous applications, including passive thermal control for satellites and launch vehicles, thermal insulation for F1 racing cars and fire suits, and robust materials for audio and
- Industry: Aerospace, Automotive, Electronics, Medical / Food (Sanitary / FDA), Military / Government (MIL-SPEC / GG), OEM / Industrial
- Features: Flame Retardant (e.g. UL 94 Rated), Laminating / Composites, Specialty / Other, Thermal Insulation / Heat Insulating
-
Supplier: M&I Materials Limited
Description: Apiezon Sealing Compound Q is a versatile, temporary vacuum sealing medium. It is a soft, putty like substance which is easily moulded by hand at ambient temperatures, yet firm enough to remain in position and is readily removed when no longer required.
- Use Temperature: 14 to 86 F
- Substrate Compatibility: Ceramic / Glass, Metal, Plastic
-
Supplier: Westech Aerosol Corporation
Description: INFUZENE® is specifically formulated to be a cross-linking adhesive for use during lay-up in vacuum-infused resin marine applications. This product may degrade some thin plastics and films.
- Use Temperature: -30 to 220 F
- Cure / Technology: Air Setting / Film Drying, Single Component System, Thermosetting / Crosslinking
- Industry: Marine, OEM / Industrial
- Chemical System: Rubber Based / Elastomeric
-
Supplier: M&I Materials Limited
Description: Apiezon Waxes The Apiezon range of waxes features three products including the popular Apiezon Wax W, also known as ‘Black Wax’. All three waxes in the Apiezon range can be used as permanent or semi permanent vacuum sealants or mounting media. Apiezon Wax W is also a perfect etch
-
Supplier: WEH Technologies Inc.
Description: WEH® Connector TW02 for testing of external tubes and hoses, pneumatical actuation, vacuum up to max. 510 psi The WEH® TW02 Quick Connector reliably and quickly seals tubes, hoses and malely threaded components. Fitted with elastomer seals, the TW02 is ideal for sealing out of round and rough
- English Size: 0.125 to 2.5 inch
- Metric Size: 5.000000000000001 mm
- Material: Aluminum
- Features: English, Metric
-
Supplier: Ralston Instruments, Inc.
Description: DV0V-30HG-D DV0V (25"Hg / 650 mm Hg Vac) pump, 30 In Hg vacuum digital gauge, 3ft hose, 1/4" MNPT process conn. Create a vacuum and calibrate pressure devices with included vacuum pump and vacuum gauge Light weight, compact pump generates -25� Hg vacuum with ease
- Operating Temperature: 0 to 130 F
- Body Material: Aluminum
-
Supplier: Dupont Molykote
Description: Silicone-based compound, heavy consistency APPLICATIONS Lubrication for control and pressure plug valves, water softener and faucet valves. Sealant for vacuum and pressure systems. Sealant for outdoor equipment (also shipboard) subject to washing and harsh environmental
- Operating / Use Temperature: -40 to 399.2 F
- Dielectric Strength: 17,716,535.4330708 V/m
- Density / Specific Gravity (@15.6°C, 60°F): 1 specific gravity
- Industry Applications: Automotive / Transportation, Electrical / Electronic, Food Grade / Contact (FDA H1), Marine
-
Supplier: Vooner FloGard LLC
Description: The Standard Full Flow Sealing Liquid Control System is offered as an option for each Vooner liquid ring vacuum pump. This package includes the components necessary to properly regulate sealant flow to the vacuum pump. If this option is chosen, the pump will be shipped with the
-
Supplier: Vooner FloGard LLC
Description: The Standard Full Flow Sealing Liquid Control System is offered as an option for each Vooner liquid ring vacuum pump. This package includes the components necessary to properly regulate sealant flow to the vacuum pump. If this option is chosen, the pump will be shipped with the
-
Supplier: Vooner FloGard LLC
Description: The Standard Full Flow Sealing Liquid Control System is offered as an option for each Vooner liquid ring vacuum pump. This package includes the components necessary to properly regulate sealant flow to the vacuum pump. If this option is chosen, the pump will be shipped with the
-
Supplier: Vooner FloGard LLC
Description: The Standard Full Flow Sealing Liquid Control System is offered as an option for each Vooner liquid ring vacuum pump. This package includes the components necessary to properly regulate sealant flow to the vacuum pump. If this option is chosen, the pump will be shipped with the
-
Supplier: CEJN Industrial Corporation
Description: Series 303 couplings offer high-flow capacity and are insensitive tovibrations. A wide range of connections is included in the Series,which is also suitable for vacuum service. Male threads on thecouplings and nipples feature pre-applied thread sealant.
- English Size: 0.125 inch
- Metric Size: 3 to 5.000000000000001 mm
- Features: Brass/Bronze, English, Metric, Pneumatic Fitting
- Fitting Type: Coupling, Hose Fitting, Nipple, Quick Coupler
-
Supplier: Materion Corporation
Description: Thermotech TE™ is a Silver-filled, electrically conductive high-vacuum compound specifically manufactured by Pure Tech for the sputtering target industry. Thermotech TE combines the excellent thermal and electrical conductive properties of pure Silver with a low vapor pressure sealant,
- Features: Electrically Conductive, Leveling / Filling Compound
- Industry: Electronics
- Cure / Technology: Two Component System
-
Supplier: ASCO
Description: • Max. pressure range 265 psi • Vacuum rating: 29” of Mercury Hg • Temperature range: -20°F to 230°F (Viton gaskets) • Push-in fittings with NPTF Threads • Tube diameter: 1/8" to 1/2" • Thread size: 10-32 UNF to 1/2 NPTF • Teflon thread sealant
- English Size: 0.25 to 0.375 inch
- Connection Type: Compression Fitting
- Fitting Type: Elbow, Union
- Features: English
-
Supplier: ASCO
Description: • Max. pressure range 265 psi • Vacuum rating: 29” of Mercury Hg • Temperature range: -20°F to 230°F (Viton gaskets) • Push-in fittings with NPTF Threads • Tube diameter: 1/8" to 1/2" • Thread size: 10-32 UNF to 1/2 NPTF • Teflon thread sealant
- English Size: 0.25 to 0.5 inch
- Connection Type: Compression Fitting
- Features: English
- Material: Stainless Steel
-
Supplier: ASCO
Description: • Max. pressure range 265 psi • Vacuum rating: 29” of Mercury Hg • Temperature range: -20°F to 230°F (Viton gaskets) • Push-in fittings with NPTF Threads • Tube diameter: 1/8" to 1/2" • Thread size: 10-32 UNF to 1/2 NPTF • Teflon thread sealant
- English Size: 0.25 to 0.375 inch
- Connection Type: Compression Fitting
- Fitting Type: Elbow
- Features: English
-
Supplier: ASCO
Description: • Max. pressure range 265 psi • Vacuum rating: 29” of Mercury Hg • Temperature range: -20°F to 230°F (Viton gaskets) • Push-in fittings with NPTF Threads • Tube diameter: 1/8" to 1/2" • Thread size: 10-32 UNF to 1/2 NPTF • Teflon thread sealant
- English Size: 0.25 to 0.375 inch
- Connection Type: Compression Fitting
- Features: English
- Fitting Type: Reducer, Tee, Union
-
Supplier: Cole-Parmer
Description: attached to NPAK without thread sealant or a wrench The Nitropak has an onboard nitrogen cylinder, pressure regulator, volume controller and 2 outlet ports. It can be easily filled in a shop and used in the field for 1-2 days. The cylinder is marked for use in US or Canada and has a 15.2
- Operating Temperature: 0 to 130 F
- Environmental Properties: Pressure / Vacuum
-
Supplier: Cole-Parmer
Description: attached to NPAK without thread sealant or a wrench The Nitropak has an onboard nitrogen cylinder, pressure regulator, volume controller and 2 outlet ports. It can be easily filled in a shop and used in the field for 1-2 days. The cylinder is marked for use in US or Canada and has a 15.2
- Operating Temperature: 0 to 130 F
- Environmental Properties: Pressure / Vacuum
-
Supplier: Cole-Parmer
Description: attached to NPAK without thread sealant or a wrench The Nitropak has an onboard nitrogen cylinder, pressure regulator, volume controller and 2 outlet ports. It can be easily filled in a shop and used in the field for 1-2 days. The cylinder is marked for use in US or Canada and has a 15.2
- Operating Temperature: 0 to 130 F
- Environmental Properties: Pressure / Vacuum
-
Supplier: Cole-Parmer
Description: attached to NPAK without thread sealant or a wrench The Nitropak has an onboard nitrogen cylinder, pressure regulator, volume controller and 2 outlet ports. It can be easily filled in a shop and used in the field for 1-2 days. The cylinder is marked for use in US or Canada and has a 15.2
- Operating Temperature: 0 to 130 F
- Environmental Properties: Pressure / Vacuum
-
Supplier: Conax Technologies
Description: sealing against gases or liquids. (Glands are shipped untorqued.) Gland models are offered in different sizes and with various sealant materials to ensure proper function in a wide range of environments. Additional information on sealing options, as well as sealant temperature and
- Sensed Temperature: -328 to 4,199 F
- Diameter or Width Range: 0.125 to 0.375 inch
- Probe Features: Available as an Assembly
- Base, Noble and Refractory Metal Type: B, C, E, J, K, N, R, S, T
-
Supplier: Conax Technologies
Description: against gases or liquids. (Glands are shipped untorqued.) Gland models are offered in different sizes and with various sealant materials to ensure proper function in a wide range of environments. Additional information on sealing options, as well as sealant temperature and pressure
- Sensed Temperature: -418 to 1,472 F
- Diameter or Width Range: 0.125 to 0.25 inch
- Reference Resistance: 10 Ohms, 100 Ohms (Most Common), 1000 Ohms, 120 Ohms, 200 Ohms
- # of Lead Wires Per Element: 2, 3, 4
-
Supplier: Conax Technologies
Description: Features: Seals 1 Electode or Element For Gas or Non-Conductive Liquid Stainless Steel Reusable Fitting "Soft Sealant" Electrode Easily Assembled or Replaced In Field Pressure*: Vacuum to 2,500 PSI (170 bar) (Refer to Pressure Rating Guide) Voltage: To 8000 VDC Amperage: To 525
- Temperature Range: -185 to 232 C
- Rated Voltage: 8,000 volts
- Rated Current: 525 amps
- Features: Electrical, Other
-
Supplier: Conax Technologies
Description: Conax Technologies offers three models of split glands designed to facilitate assembly and sealant replacement when the diameter of the probe tip is larger than the diameter of the element(s) at the location of the seal. Split glands provide split sealants, followers and seats to
- Mounting Size: 0.25 to 1.05 inch
- Number of Elements: 1 #
- Opening Diameter: 0.062 to 0.5 inch
- Pressure Rating: 10,007.6013 psi
Find Suppliers by Category Top
Featured Products Top
-
This ASTM E-595 low outgassing rated product is designed for bonding applications where low stress is critical and is appropriate for use in vacuum environments. It can be utilized in the aerospace, electronic, opto-electronic, and specialty OEM industries. MasterSil 323S-LO offers (read more)
Browse Silicone Adhesives and Sealants Datasheets for Master Bond, Inc. -
to create a ring of liquid around the edges of the offset vanes. This sealant liquid is highly effective but can create some corrosion issues. The most common liquid is water (sometimes called water ring vacuum pumps), but these can be created to work with any liquid type. The portion of the (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Vooner FloGard LLC -
pressure and vacuum seal fitting assemblies that are used when probes, sensors, wires, electrodes and other elements must pass through a pressure or environmental boundary. These high-quality fittings satisfy sealing applications across a broad (read more)
Browse Sealing Glands Datasheets for Conax Technologies -
) Feedthroughs seal on insulated lead wire for use in transformers, motors, conduit boxes and pressure/vacuum chambers and as power or instrument feedthroughs. The soft sealant technology seals (read more)
Browse Electrical Feedthroughs Datasheets for Conax Technologies -
or terminal heads. Alternative sealant materials are available. Features and specifications Temperature range: -400°F to +1600°F (-240°C to +870°C) Pressure range: vacuum to 10,000 PSig (690 bar)—see Pressure Ratings in the (read more)
Browse Feedthroughs Datasheets for Conax Technologies -
elements or up to 240 wires Vacuum rated for pressures up to 30,000 PSig (2,070 bar) A variety of soft sealant materials available to fit your exact application Mechanical compression technology applied to the sealant material creates an airtight fit Visit our website for more details. (read more)
Browse Sealing Glands Datasheets for Conax Technologies -
/or thermally isolate single electrodes, tubes or temperature sensors for use in vacuum furnaces, liquid level probes, transformers, environmental chambers, power leads and more for a variety of industries. These bare electrical (read more)
Browse Electrical Feedthroughs Datasheets for Conax Technologies -
, and other elements while passing into a vacuum or pressurized environment. These bare electrical feedthroughs also seal against gases and liquids and resist electrode movement under pressure. The HEGPK feedthrough features a single piece insulator/sealant that’s manufactured from (read more)
Browse Electrical Feedthroughs Datasheets for Conax Technologies -
are designed to conduct rated amperage through vessel walls for applications such as vacuum furnaces, (read more)
Browse Electrical Feedthroughs Datasheets for Conax Technologies -
. Fittings and feedthroughs for vacuum and pressure sealing Conax manufactures a complete line of pressure/vacuum sealing devices featuring the “soft sealant” technology that was pioneered by our own engineers. Using this soft seal ensures probes can be (read more)
Browse Feedthroughs Datasheets for Conax Technologies
Conduct Research Top
-
The Case for Vacuum Boosters, and the Case for Tuthill
it is placed in series with another vacuum pump. The booster then provides higher pumping capacity and lower pressures typically at lower cost and power consumption. The backing pump can be an oil-sealed piston or vane pump, a liquid ring pump sealed with a variety of different sealants from water
-
Dry Vacuum Solutions for Chemical and Pharmaceutical Applications
Throughout the years, many different technologies have been used to provide vacuum for chemical and pharmaceutical processes. Some examples of these include steam jet ejector systems utilizing the venturi effect to draw a vacuum, liquid ring vacuum pumps utilizing water as a sealant, and rotary
More Information Top
-
Polymers at Cryogenic Temperatures
Polymer materials developed for these applications are mainly employed as electrical insulators, thermal insulators, vacuum sealants , and matrix materials for composites used in cryogenic environments.
-
Nitrogen bubble refining of sunflower oil in shallow pools
Contamination of vacuum sealant oils with volatile com- ponents is a well-known, major problem in vacuum engineer- ing (23).
-
A cryostat for point contact and tunnelling measurements in a magnetic field
(i) The threaded flange was machined with the idea that a simple vacuum sealant , namely soap dissolved in glycerine solution, would be used (Mota 1971).
-
http://calhoun.nps.edu/public/bitstream/handle/10945/10744/11Dec_Boey.pdf?sequence=1
The end of the tubing leading to the resin reservoir is plugged with the vacuum sealant tape as shown in Figure 19.
-
A study on rigid foam/evacuated powder composite panels for thermal insulation
This was then sealed by a second flat glass panel using a low temperature vacuum sealant .
-
Vortex Formation by Merging and Interference of Multiple Trapped
Bose-Einstein Condensates
Vacuum sealant was not able to fix the leak.
-
http://dspace.mit.edu/bitstream/handle/1721.1/90731/891143906-MIT.pdf?sequence=2
The metal top plate in Figure 4-23b is wrapped in the same vacuum bagging, with the seam taped with yellow vacuum sealant tape offset to one .
-
http://dspace.mit.edu/bitstream/handle/1721.1/16821/50762939-MIT.pdf?sequence=2
To provide mechanical support for the capillary, the capillary is placed inside a 1/8 inch O.D. stainless steel tube and the ends are sealed with a silicone based vacuum sealant (Varian Vacuum Products, Torr Seal) as shown below.
-
http://dspace.mit.edu/bitstream/handle/1721.1/29625/53369980-MIT.pdf?sequence=2
* Vacuum sealant with no outgassing and low vis- cosity to fill tiny gaps. e Bonds rigidly to metal, glass and ceramics.
-
Summary of x-ray ring performance before the 1987 shutdown
Various fixes, i.e., cooling the copper seal, vacuum sealant spraying .
Indicates content that may require registration and/or purchase.