Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: TEST SET GAUGE, VACUUM INDICATING
-
Supplier: Accuris
Description: Test Set Gauge, Vacuum Indicating
-
Supplier: Busch Vacuum Solutions
Description: The mobile gauge TPP 900 is a battery operated handheld solution combining a piezoresistive sensor with a robust spiral coil filament Pirani sensor. This vacuum gauge provides a full and accurate range of pressure measurement from 1200 to 1 ∙ 10-4 mbar. Excellent measurement
- Vacuum Range: 0.00037514237900850825 to 900.3417095999995 torr
- Accuracy: 0.3 ±% FS
- Operating Temperature: 41 to 122 F
- Display Type: Digital
-
-
Supplier: Busch Vacuum Solutions
Description: The Analog Transmitter GCD 200 is a capacitive vacuum gauge especially designed for steel degassing or other applications requiring accurate pressure measurement in the range of 200 to 0.1 mbar. It is a very robust sensor made of aluminum oxide ceramic combining high reliability and
- Vacuum Range: 0.07502847579998712 to 150.05695159999993 torr
- Accuracy: 0.25 ±% FS
- Operating Temperature: 41 to 140 F
- Signal Output: Analog Current
-
Supplier: Busch Vacuum Solutions
Description: The mobile gauge TTP 900 is a battery operated handheld solution with an external detachable Pirani sensor. Equipped with a robust spiral coil filament, this vacuum gauge provides a wide range of pressure measurement from 100 to 1 ∙ 10-3 mbar. Excellent measurement accuracy
- Vacuum Range: 0.0007502847580170165 to 75.02847579999992 torr
- Operating Temperature: 41 to 122 F
- Display Type: Digital
- Media: Gas
-
Supplier: Busch Vacuum Solutions
Description: The Digital Transmitter DPH 400 is the latest generation of micro-controller-based vacuum gauges combining an ionization sensor after the Bayard-Alpert principle with a robust spiral coil filament Pirani to provide a full range pressure measurement from atmosphere to 5 ∙ 10-10 mbar.
- Vacuum Range: 0.00000000037593537172142515 to 750.2847579999996 torr
- Operating Temperature: 41 to 140 F
- Signal Output: Analog Voltage, RS232 / RS485
- Display Type: Digital
-
Supplier: AMETEK Sensors, Test & Calibration
Description: The M1 digital pressure gauge maintains 0.2% of reading accuracy from -10˚ to 50˚C. Accuracy is not affected by dropping, over-pressure, vibration, temperature, or rapid pressure change. Available as a 30 psi digital pressure manometer. One wide range M1 digital pressure gauge replaces
- Accuracy: 0.04 to 0.25 ±% FS
- Operating Temperature: 14 to 122 F
- Working Pressure Range: 10,000 psi
- Pressure Connection Size: 0.25 inch
-
Supplier: NOSHOK, Inc.
Description: Meet the specification of ASME Standard B40.1 Grade 3A Ranges available vacuum through 20,000 psi +/-0.25% accuracy to 100% of dial range on rising or falling pressure 6 inch size - bottom connected Adjustable knife-edge pointer and mirrored dial eliminate parallax error* Brass or 316
- Working Pressure Range: -14.736 to 20,000 psi
- Dial Diameter: 6 inch
- Pressure Connection Size: 0.25 to 0.5 inch
- Accuracy: 0.25 ±% FS
-
Supplier: PTB Sales, Inc.
Description: or UHV Bayard- Alpert gauges, cold cathode gauges, thermocouples, and ConvecTorr gauge tubes, as well as capacitance manometers. With the widest selection of transducer technology available in any vacuum gauge controller, a Multi-Gauge can be configured for
-
Supplier: Winters Instruments
Description: Description & Features:• Highly accurate: ±0.25% for 6" (150mm), ±0.50% for 4" (100mm) complete with calibration certificate traceable to NIST standards• Mirrored anti-parallax dial• Knife-edge pointer• Protective carrying and storage case available• CRN registered• 5 year warranty
- Vacuum Range: 760 to -1.9999999999996345 torr
- Accuracy: 0.25 ±% FS
- Operating Temperature: -4 to 150 F
- Display Type: Analog Meter
-
Supplier: OMEGA Engineering, Inc.
Description: • 0.25% FS Accuracy • Monel Wetted Parts • Stem and Panel Mount • Mirrored Scale • 4½, 6, or 8½" Dial Sizes
- Dial Diameter: 4.5 to 8.5 inch
- Pressure Connection Size: 0.5 inch
- Accuracy: 0.25 ±% FS
- Vacuum Range: 760 to -1.9999999999996345 torr
-
Supplier: PTB Sales, Inc.
Description: This Perkin-Elmer (Ultek) gauge has dual thermistor and ion gauge ports.
-
Supplier: PTB Sales, Inc.
Description: Prices for Brooks vacuum gauges depend upon the number of set points, interface options and number of gauges controlled. For the older style, 270, the base price is $500. Add $100 each for Dual TC, add $200 for process control or add $300 for both. For the 330 start from $650
-
Supplier: PTB Sales, Inc.
Description: See the MKS Instruments replacement product list. There are also many manuals and other information online at MKS.We have MKS throttle valves and MFCs in stock. The price of these instruments varies with their cards and accessories.
-
Supplier: HydraCheck Inc.
Description: Two (2) 1/4″ NPT test point. One (1) 7/16″ UNF test point. One (1) 9/16″ UNF test point. Pressure gauges are 2-1/2″ glycerine-filled, stainless-steel, Bourdon tube-type dual scale (imperial and metric). Note: Gauge pressures can be substituted at no extra charge
- Features: Analog
- Type: Gauge
- Scale Units: bar, psi
-
Supplier: Cole-Parmer
Description: • Replaces Hastings
, Televac , and Varian • Measure 1 to 1,000 mTorr with DV-6M connectors and 1 to 2,000 mTorr with 531 & 536 connectors These thermocouple vacuum gauges and controllers are a simple and low cost instrument for vacuum measurement in the 1 to 1000 -
Supplier: Cole-Parmer
Description: • Replaces Hastings
, Televac , and Varian • Measure 1 to 1,000 mTorr with DV-6M connectors and 1 to 2,000 mTorr with 531 & 536 connectors These thermocouple vacuum gauges and controllers are a simple and low cost instrument for vacuum measurement in the 1 to 1000 -
Supplier: HydraCheck Inc.
Description: pressures as low as 70-PSI. Also, a vacuum gauge is needed to check the health of a hydraulic pump’s inlet. There are instances when more than one pressure gauge is needed to set up and/or troubleshoot a hydraulic system. The PD Series pressure gauge test kit is
- Features: Analog
- Type: Gauge
- Scale Units: bar, psi
-
Supplier: HydraCheck Inc.
Description: pressures as low as 70-PSI. Also, a vacuum gauge is needed to check the health of a hydraulic pump’s inlet. There are instances when more than one pressure gauge is needed to set up and/or troubleshoot a hydraulic system. The Snap-Check pressure gauge test kit is
- Features: Analog
- Type: Gauge
- Scale Units: bar, psi
-
Supplier: Cole-Parmer
Description: pressure goes over 120% full-scale With advanced microprocessor technology and state-of-the-art silicon pressure sensors, these Additel 681 digital pressure gauges provide an accurate, reliable, and economic solution for a wide range of pressure applications. They are loaded with
- Display Type: Digital
-
Supplier: Cole-Parmer
Description: pressure goes over 120% full-scale With advanced microprocessor technology and state-of-the-art silicon pressure sensors, these Additel 681 digital pressure gauges provide an accurate, reliable, and economic solution for a wide range of pressure applications. They are loaded with
- Display Type: Digital
-
Supplier: Gilson Company, Inc.
Description: These quality vacuum pumps are the accepted standards for specific gravity testing and other high-vacuum laboratory applications. MA-23 is a large pump that allows multiple specific gravity tests to be performed simultaneously. This heavy-duty unit combines large capacity with
-
Supplier: Gilson Company, Inc.
Description: These quality vacuum pumps are the accepted standards for specific gravity testing and other high-vacuum laboratory applications. MA-23 is a large pump that allows multiple specific gravity tests to be performed simultaneously. This heavy-duty unit combines large capacity with
-
Supplier: Automation24, Inc.
Description: Winters PEM1397 - Economy pressure gauge from Winters operates in a pressure range 0-30 inches vacuum. The gauge has a black steel case, acrylic lens and aluminum pointer. The pressure gauge PEM1397 has a nominal size of 1.5 inches. The gauge features a bourdon
- Operating Temperature: -40 to 149 F
- Features: Other, Vacuum
-
Supplier: Automation24, Inc.
Description: Winters PEM1428 - Economy pressure gauge from Winters operates in a pressure range 0-30 inches vacuum. The gauge has a black steel case, acrylic lens and aluminum pointer. The pressure gauge PEM1428 has a nominal size of 2 inches. The gauge features a bourdon tube
- Operating Temperature: -40 to 149 F
- Features: Other, Vacuum
-
Supplier: Automation24, Inc.
Description: Winters PEM1297 - Economy pressure gauge from Winters operates in a pressure range 0-30 inches vacuum. The gauge has a black steel case, acrylic lens and aluminum pointer. The pressure gauge PEM11297 has a nominal size of 1.5 inches. The gauge features a bourdon
- Operating Temperature: -40 to 149 F
- Features: Other, Vacuum
-
Supplier: CSA Group
Description: this document if it is given or measured (e.g. for an inspection test). It is assumed for this document that the applicant is familiar with both the operation of quadrupole mass spectrometers and high and ultra-high vacuum technology.
-
Supplier: ANVER Corporation
Description: consisting of a pressure sensor, an audible warning horn, red warning light, and test switch that are all controlled by a solid state microchip. All ANVER Vacuum Lifters, Vacuum Tilters, and Specialty Vacuum Lifting Machinery can be equipped with a VLS-08 Series Solid
- Features: Center Back, Gauge, Vacuum
- Display Type: Digital
- Media: Gas
-
Supplier: Automation24, Inc.
Description: Winters PEM135LF - Lead free economy pressure gauge from Winters operates in a pressure range 0-30" vacuum. The gauge has a black steel case, acrylic lens and aluminum pointer. The pressure gauge PEM135LF has a nominal size of 2 inches. The gauge features a bourdon
- Operating Temperature: -40 to 149 F
- Features: Other, Vacuum
-
Supplier: Thyracont Vacuum Instruments GmbH
Description: vacuum pumps Coating plants Evaporators Leak tests and monitoring of vacuum insulations Speed vacs Recording and plotting of pump down diagrams
- Vacuum Range: 0.0005000000007001402 to 74.99999999999969 torr
- Operating Temperature: 41 to 122 F
- Display Type: Digital
- Features: Gauge, Other, Vacuum
-
Supplier: Thyracont Vacuum Instruments GmbH
Description: carry case and battery Typical Applications Vacuum jacketed cryogenic vessels and delivery lines Air-conditioning and refrigeration system manufacture and service Monitoring house vacuum systems and lines In-process testing during vacuum system manufacture Vacuum pump
- Vacuum Range: 0.0009999999989638293 to 9.998999999999118 torr
- Operating Temperature: 41 to 122 F
- Display Type: Digital
- Features: Gauge, Other, Vacuum
-
Supplier: Thyracont Vacuum Instruments GmbH
Description: Applications Check and setup of vacuum appliances Diagnosis and documentation of vacuum pumps Leak tests Service and maintenance Coating plants Evaporators Graphical evaluation of pump down diagrams
- Vacuum Range: 0.0005000000007001402 to 899.9999999999999 torr
- Operating Temperature: 41 to 122 F
- Features: Center Back, Gauge, Other, Vacuum
- Display Type: Digital
-
Supplier: OMEGA Engineering, Inc.
Description: • NEMA-4X Enclosure • ±0.25% Test Gauge Accuracy • 316 Stainless Steel Wetted Parts • Easy-to-Read 3½ Digit LCD Display • Pressure or Vacuum Applications
- Working Pressure Range: 0 to 1,000 psi
- Vacuum Range: -1.9999999999996345 to -1,779.9999999999986 torr
- Accuracy: 0.25 ±% FS
- Operating Temperature: -4 to 185 F
-
Supplier: AMETEK Sensors, Test & Calibration
Description: Ultra rugged, intrinsically safe, digital test gauge with 0.1% of reading accuracy. Now available up to 15 000 psi Marine grade enclosure resists corrosion Accuracy not affected from -10 to 50°C Replaces 5 or more digital test gauges Fast pressure safety valve (PSV) mode
- Accuracy: 0.02 to 0.25 ±% FS
- Operating Temperature: 14 to 122 F
- Working Pressure Range: 15,000 psi
- Pressure Connection Size: 0.25 inch
-
Supplier: Travaini Pumps USA
Description: Travaini high efficiency liquid ring vacuum pump, monoblock design Heavy duty flexible coupling, no field alignment or lubrication required NEMA C-face TEFC, motor, 3 phase 60 hz, 230/460 volt, class F, 1.15 service factor Separator reservoir with level gauge, temperature & pressure
- Ultimate Operating Vacuum: 379 to 48.8 torr
- Pumping Speed: 380 CFM
- Motor Power: 25 HP
- Features: AC Three Phase, OEM Controller / Control Panel, Other, Vacuum Gauge
Find Suppliers by Category Top
Featured Products Top
-
Cincinnati Test Systems’ compact, portable high vacuum leak test gauge uses Pirani gauge technology to verify system vacuum pressures. The CTS digital vacuum gauge with KF16 fitting connects directly to the system vacuum fittings to measure vacuum from 1 Pa to atmosphere. The easy (read more)
Browse Vacuum Gauges and Instruments Datasheets for Cincinnati Test Systems, Inc. -
pressures as low as 70-PSI. Also, a vacuum gauge is needed to check the health of a hydraulic pump’s inlet. There are instances when more than one pressure gauge is needed to set up and/or troubleshoot a hydraulic system. Take for example a closed-loop system where it’s necessary (read more)
Browse Pressure Gauges Datasheets for HydraCheck Inc. -
Outdoor jackets and satellite solar panels need to be able to withstand the most adverse conditions. They are subjected to an endurance test in climatic chambers. BUSCH vacuum pumps also make it possible to simulate (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Busch Vacuum Solutions -
EXAIR’s Heavy Duty HEPA Vac attaches to an ordinary open top drum to turn it into a powerful, HEPA quality, industrial vacuum cleaner. The Heavy Duty HEPA Vac is designed to move more material with less wear. In addition, this vacuum has been engineered to filter contaminants to HEPA (read more)
Browse Vacuum Cleaners Datasheets for EXAIR -
Designed to complement Agilent’s industry-leading diffusion pumps, these accessories include high-quality fluids, heaters, baffles, traps, and replacement parts—each rigorously tested to meet demanding application requirements across semiconductor, research, and industrial (read more)
Browse Mechanical Vacuum Pumps and Systems Datasheets for Agilent Technologies - Vacuum Products -
Pressure Gauges JR Series Product Features • Pressure gauges are designed for general and laboratory applications involving the measurement of compressed gases compatible with the materials of construction. • Gauges are used to (read more)
Browse Pressure Gauges Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
Pressure Gauges JG Series Product Features • Pressure gauges are designed for general and laboratory applications involving the measurement of compressed gases compatible with the materials of construction. • Gauges are used to (read more)
Browse Pressure Gauges Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
portable. This kit is the ideal tool for any pressure sensing application. There are six (6) kits to choose from and you can get them with either Test 20 or PD series diagnostic connectors. Each Pressure Gauge (read more)
Browse Pressure Gauges Datasheets for HydraCheck Inc. -
Pressure Gauge Diagnostic Tee Kit includes: One, two, or three Service Junior pressure gauges with manuals. Six (6) JIC tees with diagnostic test ports. Six (6) ORFS tees with diagnostic ports. One (1) microbore hose assembly for use with each gauge. One (1) durable carry-case with three (3) removable storage compartments. (read more)
Browse Pressure Gauges Datasheets for HydraCheck Inc. -
The Quadrigage (Tetra Gauge) consists of three interconnected pressure gauges in a single metal housing. The unit is perfect for use with hydraulic, air, and vacuum systems. A big advantage of a Quadrigage is that it protects the low-pressure gauges from damage due to over-pressure because (read more)
Browse Leak Testing Equipment Datasheets for HydraCheck Inc.
Conduct Research Top
-
Quick Disconnects
MDC Quick-Disconnects provide a fast and convenient method for coupling and uncoupling metal and glass tubing. They can be welded, brazed, or soldered to flanges, manifolds, chambers, and other vacuum equipment. Quick-Disconnects are ideal for mounting ion gauges, thermocouple gauges, special test
-
MSilica Nanoparticles Treated by Cold Atmospheric-Pressure Plasmas Improve the Dielectric Performance of Organic-Inorganic Nanocomposites
with standard DEP. Four system designs with rectangular and circular. mixing chambers were fabricated in PDMS. Mixing tests were conducted for flow rates. from 0.005 to 1 mL/h subject to an alternating current signal range of 0-300 V at. 100-600 kHz. When the time scales of the bulk fluid motion and the DEP
More Information Top
-
Tests of a vacuum gauge for an HTS hydrogenerator
Abstract — The paper describes the methodology, test rig and results of vacuum gauge tests under rotational conditions.
-
EFFICIENT MECHANICAL MILKING
1) A vacuum gauge tested on a weight gauge .
-
Distillation Troubleshooting Complete Document
Troubleshooting A new, high-precision, certified, vacuum test gauge was pur- chased, which according to the instructions could measure absolute pressure as long as the gauge was never rezeroed to account for the local elevation.
Indicates content that may require registration and/or purchase.