Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Analytic Systems
Description: The VTC180 Series of voltage converters are variable duty cycle switching power supplies. They can be configured to run from a 24V, 32V, 48V or 72 VDC power systems to provide output voltages as shown below. The VTC180 Series Voltage Converter features reverse input
- DC Input Voltage: 32 to 72 volts
- DC Input Current: 4.3 to 6.8 amps
- DC Output Voltage: 12 to 24 volts
- DC Output Current: 7.5 to 18 amps
-
Supplier: Analytic Systems
Description: The VTC120i Series of Isolated Voltage Converters are variable duty cycle switching power supplies with precision linear regulator outputs. They can be configured to run from a 12V, 24V or 48VDC battery system to provide input/output voltages as shown below. Applications
- DC Input Voltage: 11 to 60 volts
- DC Input Current: 1 to 28.1 amps
- DC Output Voltage: 5 to 48 volts
- DC Output Current: 2.5 to 8 amps
-
Supplier: TDK-Lambda Europe GmbH
Description: CHVM high voltage dc-dc converter modules offer output voltages of up to 2kV in compact SIP pcb mount formats. Output power is 1.4W to 3W depending on package and all units accept a nominal 12Vdc input. Remote on/off is standard and the output can be
- DC Output Voltage: 2,000 volts
- DC Output Power: 2 watts
- Form Factor: Board Mount
- Features: DC/DC Converter
-
-
Supplier: GAIA Converter
Description: The MGDI-04 series is a full family of DC/DC power modules designed for use in distributed power architecture where variable input voltage and transient are prevalent making them ideal particularly for Military, Aerospace, Avionics, railways or high-end industrial applications.
- Output Voltage (Volt): 3.3 to 15 volts
- Input Voltage (VIN): 4.5 to 36 volts
- Output Current (IOUT): 0.05 to 1 amps
- Output Power: 4 watts
-
Supplier: Infineon Technologies AG
Description: XDP™ 8-phase hyper transient phase dual loop multiphase controller The XDP™ XDPE15284D is a hyper transient phase controller. Core voltage is provided by a multiphase buck converter with up to 8 synchronous-rectified channels in parallel while, a second loop provides voltage for the I/O. The
- Features: Other
-
Supplier: Richardson RFPD
Description: PKB 4216C series Direct Converters Input 36-75 V, Output up to 6.67 A /200 W Key Features Industry standard low Eight-brick 58.40 x 22.70 x 8.6 mm (2.30 x 0.89 x 0.34 in) High efficiency, typ. 95% at 30 Vout half load Variable output voltage adjust 15 to 33 Vout Open
- Output Voltage (Volt): 30 volts
- Input Voltage (VIN): 36 to 75 volts
- Output Power: 200 watts
-
Supplier: Skyworks Solutions, Inc.
Description: Please note: SKY87203 is being discontinued and is not recommended for new designs. The SKY87203 is a variable switching frequency, 3.5 A constant on-time, synchronous step-down converter. The device provides an output voltage from 0.9 V to 4.0 V from input voltage ranging from
- Output Voltage (Volt): 0.6 to 3.3 volts
- Input Voltage (VIN): 2.7 to 6 volts
- Output Current (IOUT): 3.5 amps
- Quiescent Current (IQ): 0.00004 amps
-
Supplier: Analytic Systems
Description: The VTC140 and VTC240 Voltage Converters are variable duty cycle switching power supplies incorporating state of the art switchmode technology for unmatched efficiency and ultra-quiet operation. Multiple stages of filtering reduce radiated or conducted noise to very low levels. They
- DC Input Voltage: 24 to 35 volts
- DC Input Current: 11.6 amps
- DC Output Voltage: 12 volts
- DC Output Current: 12 to 15 amps
-
Supplier: ROHM Semiconductor USA, LLC
Description: BH6172GU integrates DCDC×1ch, LDO Regulator×5ch in a single package. It is assembled in a compact package size of a 2.6mm×2.6mm, allowing to minimize the final product. It is equipped with 16 variable steps for all channels, and low voltage output from 0.8V available to meet all kinds
- Operating Temperature: -35 to 85 C
- Input Voltage (VIN): 2.2 to 5.5 volts
- Features: Other, Switching Regulator
-
Supplier: Safran Electrical & Power
Description: higher power density levels. These converters are designed to reach powers of several dozens of kW. ATRUs are usually used to power variable frequency electronic converters, controlling actuators motors such as those of the A380 ETRAS (Electrical Thrust Reverser Actuation
- AC Input Voltage: 115 to 230 volts
- DC Output Voltage: 28 to 540 volts
-
Supplier: Infineon Technologies AG
Description: The TLE8366 is a PWM step-down DC/DC converter with an integrated 1.8 A power switch, packaged in a small PG-DSO-8 with exposed pad. There are three versions available, two fixed voltage with 5.0 V (TLE8366EV50) or 3.3 V (TLE8366EV33) and a variable voltage variant named
- Quiescent Current (IQ): 0.007 amps
- Operating Temperature: -40 to 150 C
- Features: Other, Switching Regulator
- Configuration / Function: Step-down (Buck)
-
Supplier: Infineon Technologies AG
Description: The TLE8366E V33 is a PWM step-down DC/DC converter with an integrated 1.8 A power switch, packaged in a small PG-DSO-8 with exposed pad. There are three versions available, two fixed voltage with 5.0 V (TLE8366EV50) or 3.3 V (TLE8366EV33) and a variable voltage variant
- Quiescent Current (IQ): 0.007 amps
- Operating Temperature: -40 to 150 C
- Features: Other, Switching Regulator
- Configuration / Function: Step-down (Buck)
-
Supplier: Renesas Electronics Corporation
Description: The ISL8201M is a 20V, 10A output current, variable output step-down power supply. Included in the 15mmx15mm package is a high performance PWM controller switching at 600kHz, power MOSFETs, an inductor, and all the passive components required for complete DC/DC
- Output Voltage (Volt): 0.6 to 5 volts
- Input Voltage (VIN): 1 to 20 volts
- Features: Input Overcurrent Protection, Other
-
Supplier: Renesas Electronics Corporation
Description: The ZL9101M is a 12A, variable output, step-down PMBus-compliant digital power supply. Included in the module is a high-performance digital PWM controller, power MOSFETs, an inductor, and all the passive components required for a highly integrated DC/DC power solution.
- Output Voltage (Volt): 0.6 to 3.6 volts
- Input Voltage (VIN): 4.5 to 13.2 volts
- Features: Input Overcurrent Protection, Other
-
Supplier: Renesas Electronics Corporation
Description: The ZL9117M is a 17A, variable output, step-down PMBus-compliant digital power supply. Included in the module is a high-performance digital PWM controller, power MOSFETs, an inductor, and all the passive components required for a highly integrated DC/DC power solution.
- Output Voltage (Volt): 0.6 to 3.6 volts
- Input Voltage (VIN): 4.5 to 13.2 volts
- Features: Input Overcurrent Protection, Other
-
Supplier: Infineon Technologies AG
Description: The TLE8366E V50 is a PWM step-down DC/DC converter with an integrated 1.8 A power switch, packaged in a small PG-DSO-8 with exposed pad. There are three versions available, two fixed voltage with 5.0 V (TLE8366EV50) or 3.3 V (TLE8366EV33) and a variable voltage variant
- Quiescent Current (IQ): 0.007 amps
- Operating Temperature: -40 to 150 C
- Features: Other, Switching Regulator
- Configuration / Function: Step-down (Buck)
-
Supplier: Macro Sensors
Description: convenience and simplicity of DC input and precalibrated DC output. They are designed to operate in conjunction with PLCs, digital indicators, A/D converters, computer-based data processors, and QC data collection systems.
- Measurement Range: -1 inch
- Linearity: 0.25 ±% Full Scale
- Operating Temperature: 0 to 160 F
- Features: Current Balance DC-DC
-
Supplier: Renesas Electronics Corporation
Description: battery or AC adapter power sources. Resistor programmed output voltage setpoint and capacitor programmed soft-start delay allow for fast and easy implementation. Robust integrated MOSFET drivers and Schottky bootstrap diode reduce the implementation area and lower component cost.brbr
- Output Voltage (Volt): 0.5 to 3.3 volts
- Input Voltage (VIN): 3.3 to 25 volts
- Features: Other
-
Supplier: GAIA Converter
Description: The GAIA Converter HGMM-35 series designates a family of active power factor corrected AC/DC isolated modules designed to be compatible with the latest airborne input bus with single phase 115VAC/400Hz variable frequency. This module accepts a variable frequency input
-
Supplier: ValueTronics International, Inc.
Description: and testing of portable, battery-operated devices Ultra-fast response to pulsed load operation Speed-optimized command set reduces test times Variable output resistance for simulating an actual battery's output response Simulate a discharged battery and test charge control
- Type: DC Power Supply
-
Supplier: AMETEK Programmable Power
Description: analog programmability. Direct control of V and I along with 0-10V outputs allowing monitoring of the actual voltage and current, provides a simple interface for your PLC or other type of analog controller. Product Development Testing & Burn-in DC-DC converters, laser
- DC Output Current: 31 to 500 amps
- DC Output Power: 5,000.000000000001 to 30,000 watts
- AC Output Voltage: 60 to 160 volts
- AC Output Current: 31 to 500 amps
-
Supplier: GAIA Converter
Description: The GAIA Converter HGMM-350 designates a family of non isolated AC/DC power factor corrected modules. The HGMM-350 family is designed to be compatible with the latest airborne single phase input bus 115VAC/400Hz fixed and variable frequency and shipborne single phase input bus
-
Supplier: XCEL Power Systems, Ltd.
Description: • Multi-Card Solution • Input Under Voltage Signal • Control & Monitoring Functionality • Bite & PSU Good GENERAL SPECIFICATION ¨ 22v DC ~ 32v DC Aircraft Input ¨ Multiple Outputs ranging from +5v, ±15v, +6.3v, +18v variable 16 ~ 21v ¨ Operating Temperature Range -40°C to
- DC Input Voltage: 22 to 32 volts
- DC Output Voltage: -15 to 15 volts
- Features: DC/DC Converter
-
Supplier: ABSOPULSE Electronics Ltd.
Description: proven FCP1000 microprocessor-controlled high frequency PWM technology to generate the required output power with pure sine wave output voltage. The AC/DC input stage boosts the input voltage to a higher DC bus voltage, which feeds the DC/AC inverter to generate
- Input Voltage: 95 to 264 volts
- Output Voltage: 115 to 400 volts
- Power Rating: 1 kVA
- Voltage Regulation: 5 %
-
Supplier: Cirrus Logic, Inc.
Description: The WM8523 is a stereo digital/analog converter (DAC) with integral charge pump and software control interface to provide 2 VRMS line driver outputs using a single 3.3 V power supply rail. This IC features ground referenced outputs and the use of a DC servo to eliminate
- Pin Count: 20
- Resolution: 24 bits
- Interface Type: I2C, SPI
- Features: Other
-
Supplier: Cirrus Logic, Inc.
Description: The WM8533 is a stereo digital/analog (DAC) with integral charge pump and software control interface to provide 2 VRMS line driver outputs using a 3.3 V power supply rail. The device features ground-referenced outputs and the use of a DC servo to eliminate the use of line
- Pin Count: 20
- Resolution: 24 bits
- Interface Type: I2C, SPI
- Features: Other
-
Supplier: Acromag, Inc.
Description: signal. DC current and voltage output are both supported on a single model. An optional DIN rail bus can deliver primary or redundant power to multiple units without wiring. High-voltage isolation separates the input from the output circuit. Isolation protects from surges,
- Operating Temperature: -40 to 176 F
- Vibration Rating: 4 g
- Shock Rating: 25 g
- User Interface: Computer Programmable
-
Supplier: Acromag, Inc.
Description: Accepts input amplitudes up to 120Vrms (±170V DC, unipolar or bipolar) Adjustable 0Hz cut-off, sample averaging, and output update time Universal output connections support ranges up to ±21mA or ±10.5V DC without rewiring Supports normal or reverse-acting output
- Operating Temperature: -40 to 176 F
- Vibration Rating: 4 g
- Shock Rating: 25 g
- User Interface: Computer Programmable
-
Supplier: Acromag, Inc.
Description: select to measure either the input frequency or the duty cycle. Power is received from the output loop current or a DC supply when using a three-wire connection. High-voltage isolation separates the input from the output circuit. Isolation protects from surges, reduces noise,
- Operating Temperature: -40 to 176 F
- Vibration Rating: 4 g
- Shock Rating: 25 g
- User Interface: Computer Programmable
-
Supplier: Mini-Circuits
Description: Mini-Circuits’ ZVA-20543VG+ is a coaxial, wideband, variable gain, medium power amplifier with gain control, operating from 20 to 54 GHz. The model operates over a single supply range of +10 to +15 V, allowing users to choose their desired operating voltage. Internal DC-DC
- Frequency Range: 20,000 to 54,000 MHz
- Minimum Gain: 25 dB
- Maximum Gain: 50 dB
- Output Power( P1dB): 24 to 31 dBm
-
Supplier: Acromag, Inc.
Description: Potentiometer/slide wire: 100 to 100k ohms Thermistor: 0 to 100k ohms, -50 to 200°C 4 to 20mA DC 12-32V DC power The TT234 model is a space-saving two-wire transmitter that isolates and converts a resistive sensor input to a proportional 4-20mA signal. Power is received from the
- Operating Temperature: -40 to 176 F
- Vibration Rating: 4 g
- Shock Rating: 25 g
- User Interface: Computer Programmable
-
Supplier: Stellar Technology
Description: incorporates a DC-DC converter which ensures the output of the unit is isolated from the supply. The DIN mount housing is constructed of high-impact thermoplastic and has recessed screw-clamp terminals for all connections. Zero and span adjustments are made directly from
- Maximum Output: 10 volts
- Bandwidth: 0.25 kHz
- Operating Temperature: 14 to 140 F
- Features: Bridge Conditioner, Instrumentation Amplifier
-
Supplier: ACCES I/O Products, Inc.
Description: analog inputs can be handled through use of external signal conditioner/sub-multiplexers (model AIM-16). The output of each 16-input sub-multiplexer will connect to one of the A/D single-ended inputs. ANALOG OUTPUTS Output ranges of 0-2.5V, 0-5V, 0-10V, ±2.5V, ±5V and ±10V, are
- Analog Input Channels: 16 #
- Digital I/O Channels: 24 #
- Sampling Frequency: 100 kHz
- Resolution: 12 bits
-
Supplier: Richardson RFPD
Description: The ADMV7310 is a fully integrated system in package (SiP), in phase/quadrature (I/Q) upconverter that operates between an intermediate frequency (IF) input range of dc to 2 GHz and a radio frequency (RF) output range of 71 GHz to 76 GHz. The device uses an image rejection mixer that
- Input Frequency Range: 71,000 to 76,000 MHz
- Output Frequency Range: 0 to 2,000 MHz
- Conversion Gain: 35 dB
- Features: Other
-
Supplier: Visual Sound, Inc.
Description: density Highest output voltage in the industry (200V peak) provides clean transient peaks 3rd-generation patented Class I (BCA) circuitry couples power efficiently to the load and provides low AC current drain Onboard DSP with 24-bit, 96 kHz Cirrus Logic A/D and D/A converters
Find Suppliers by Category Top
Featured Products Top
-
Acopian Power Supplies - state-of-the-art DC-DC converters combine excellent regulation and ripple specifications with broad input ranges, and they are available in a large selection of output voltages and current ratings. Accessory mounting kits permit easy installation on a (read more)
Browse DC-DC Converters Datasheets for Acopian Power Supplies -
Acopian Power Supplies - These state-of-the-art DC-DC converters combine excellent regulation and ripple specifications with broad input ranges, and they are available in a large selection of output voltages and current ratings. Accessory mounting kits permit easy installation on a (read more)
Browse Switching Power Supplies Datasheets for Acopian Power Supplies -
DC-DC Converters (3-Day Power Supply) Regulated Power Supplies Mini Encapsulated - PC Board Mounting single output & dual tracking outputs (5Vdc in to 48Vdc in) Shipped Within 3 Days One Year Warranty These versatile (read more)
Browse DC-DC Converters Datasheets for Acopian Power Supplies -
ABSOPULSE designs and manufactures custom and semi-custom heavy-duty, industrial and railway quality DC to DC power conversion solutions. Our DC-DC power converters employ the latest switching (read more)
Browse DC-DC Converters Datasheets for ABSOPULSE Electronics Ltd. -
Acopian Power Supplies - DC inputs from 21.6 to 32.0 volts may be used for these versatile power supplies. Although their outputs are continuously adjustable from 0 to their maximum ratings, 20-turn controls permit precise setability. These supplies have been (read more)
Browse DC-DC Converters Datasheets for Acopian Power Supplies -
Acopian Power Supplies - DC-DC Converters; Narrow Profile; REGULATED;wide input ranges; single output; to 288 watts; Shipped Within 3 Days; Five Year Warranty (fans-1 year) These state-of-the-art DC-DC converters combine excellent (read more)
Browse DC-DC Converters Datasheets for Acopian Power Supplies -
ABSOPULSE’s PDC 250-HSA-P59 series fully encapsulated, convection cooled DC-DC converters deliver up to 250W output power. The units are entirely potted with a thermally conductive MIL-grade silicon rubber compound with a UL94V-0 flammability rating for immunity to high levels of (read more)
Browse DC-DC Converters Datasheets for ABSOPULSE Electronics Ltd. -
Acopian Power Supplies - DC-DC Converters have the versatility to be used in a broad range of applications. Threaded mounting holes permit them to be mounted to a chassis, cabinet wall or bracket, or they may be used on a test bench or tabletop. Screw (read more)
Browse DC-DC Converters Datasheets for Acopian Power Supplies -
ABSOPULSE Electronics PDC 400-P400 series fully encapsulated DC-DC converters use field-proven topology to deliver up to 400W output power. The 400W converters are suitable for operation in transportation, mining, oil and gas, power generation, transmission and distribution systems, and other (read more)
Browse DC-DC Converters Datasheets for ABSOPULSE Electronics Ltd. -
. Key Specifications 200W Railway quality dc-dc converters – EN50155 compliant; EMI: EN50121-3-2; Input: 24Vdc, 36Vdc, 48Vdc, 72Vdc, 96Vdc, 110Vdc (wide EN50155 ranges); Output: 24Vdc, 36Vdc, 48Vdc, 110Vdc or custom; Cooling (read more)
Browse DC-DC Converters Datasheets for ABSOPULSE Electronics Ltd.
Conduct Research Top
-
DC/DC CONVERTER Output Ripple & Noise
. Modulated topology, have a constant switching. frequency, wich create noise in a predictable. bandwidth that can facilitate attenuation. Resonant or zero switching converters generate. less intrinsic noise, but their load dependant. variable switching frequencies tend to generate. noise over a wide
More Information Top
-
Enabling Power-Efficient DVFS Operations on Silicon
DVFS with Single- Variable Output dc – dc Converter .
-
A New Model Control DC-DC Converter to Improve Dynamic Characteristics
[2] W. E. Bury, D. Czarkowski, J. Dzieza, S. Lewis and S. Ramamurthy: "DSP HUw controller for a variable output dc - dc converter : design and implementation", Proceedings of EEE International Telecommu-nications and Energy Conference, pp. 415-420, Oct. 2002.
-
A novel smart digital control dc-dc converter
[2] W. E. Bury, D. Czarkowski, J. Dzieza, S. Lewis and S. Ramamurthy, “DSP H∞ controller for a variable output dc - dc converter : design and implementation,” Proceedings of IEEE International Telecommu-nications and Energy Conference, pp.
-
Design and implementation of a scalable encryption processor with embedded variable DC/DC converter
The processor consists of two main functional blocks: a variable security encryption engine,and a variable output DC / DC converter .
-
Low power cryptography
The processor consists of two main functional blocks: a variable security encryption engine, and a variable output DC / DC converter .
-
A new fast response digital filter control DC-DC converter
[3] W. E. Bury, D. Czarkowski, J. Dzieza, S. Lewis and S. Ramamurthy: "DSP H controller for a - variable output dc - dc converter : disign and implementation", Proceedings of IEEE International Telecommunications and energy conference, pp. 415-420, Oct. 2002.
-
A new model control for DC-DC converter
[2] W. E. Bury, D. Czarkowski, J. Dzieza, S. Lewis and S. Ramamurthy: "DSP H∞ controller for a variable output dc - dc converter : design and implementation", Proceedings of IEEE International Telecommu- nications and Energy Conference, pp. 415-420, Oct. 2002.
-
Cryptography: circuits and systems approach
The Scalable Encryption Processor The processor consists of two main functional blocks: a variable security encryption engine, and a variable output DC / DC converter .
-
Linear transmitter design using high efficiency Class E power amplifier
The signal A(t) is fed to the variable output DC - DC converter which varies the supply voltage of the Class E power stage.
-
Page 6. Semiconductor parts with 811 in root number
Variable output DC / DC converter .
Indicates content that may require registration and/or purchase.