Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Sensoronix, Inc.
Description: The collapse of magnetic field due to the interruption by a ferrous gear tooth provides an analog signal output (sine wave) that does not require an outside power source. Variable reluctance sensor or Mag-pickup is suitable for speed sensing with a range from 30 to 1000 inches per
- Operating Temperature: -40 to 221 F
- Body Shape: Cylindrical, Threaded Barrel
- Output: Resistance
- Sensor Technology: Variable Reluctance Linear Position Sensor/Switch
-
Supplier: Sensoronix, Inc.
Description: Due to the active solid state signal conditioning integral with this variable reluctance speed sensor, it converts a sine wave signal output to produce a digital square wave signal with constant amplitude regardless of variations in speed.
- Operating Temperature: 32 to 158 F
- Body Shape: Cylindrical, Threaded Barrel
- Output: Resistance
- Sensor Technology: Variable Reluctance Linear Position Sensor/Switch
-
Supplier: MTC Industries & Research Carmiel Ltd.
Description: RVDT-08-02, for most applications where angle is measured, has output linearly proportional to angular position of shaft. Its rugged construction not only provides high performance and reliability, but also enhanced resistance to shocks / vibrations typical of industrial / defense
- Maximum Angular Measurement: -15 to 15 degrees
- Mechanical Range: -15 to 15 degrees
- Accuracy: 0.5 ±% Full Scale
- Output: Analog Voltage
-
-
Supplier: MTC Industries & Research Carmiel Ltd.
Description: RVDT-08-02, for most applications where angle is measured, has output linearly proportional to angular position of shaft. Its rugged construction not only provides high performance and reliability, but also enhanced resistance to shocks / vibrations typical of industrial / defense
- Maximum Angular Measurement: -13 to 13 degrees
- Mechanical Range: -13 to 13 degrees
- Accuracy: 0.5 ±% Full Scale
- Output: Analog Voltage
-
Supplier: ASTM International
Description: resistance threshold recognized by the interface electronics. 1.3 Special printed conductive polymer inks or characteristics, or both, of the sensor design are used in MFS to achieve variable resistance when compressed. As force is applied to the MFS the resistance
-
Supplier: Fargo Controls, Inc.
Description: Working Principle These sensors act as a variable resistor. With the active surface free, they have a low output resistance. In the presence of a metal target the output resistance is high. The resulting variation in the current is used to control a signal amplifier.
- Operating Distance: 0.0393701 inch
- Operating Temperature: -13 to 158 F
- Body Shape: Cylindrical
- Power Requirements: DC Powered
-
Supplier: ifm efector inc.
Description: Robust stainless steel housing for use in the food and beverage industry Hygienic, flush design Resistant to high-pressure cleaning with aggressive cleaning agents High temperature resistance and high protection rating Integrated temperature measurement via IO-Link Precise analog output and
- Working Pressure Range: -1.82 to 36.26 psi
- Operating Temperature: -13 to 176 F
- Signal Output: Analog Current, Analog Voltage
- Media: Gas, Liquid
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1314501-F58000102 Category: Sensors, Transducers>Position Sensors - Angle, Linear Position Measuring Series: LT Termination Style: Wire Leads Package: Bulk Technology: Resistive Output: Resistive Actuator Type: Round Shaft Resistance Tolerance: ±20%
-
Supplier: SAE International
Description: space on contact surface, and moreover there was no method to secure the sensor on contact surface at that time. A several-micrometer-thin-film sensor was installed on a sliding surface to attempt measurement, but since the sensor was attached on a contact surface, wear occurred
-
Supplier: Richardson RFPD
Description: KMXP SERIES. KMXP2002 2MM PITCH VERTICAL Anisotropic Magneto-Resistive (AMR) Linear Position Sensors Position sensors play an increasingly important role in manyindustrial, robotic and medical applications. Advancedapplications in harsh environments need sensors that
- Sensor Technology: Hall Effect Position Sensor
-
Supplier: Azbil Corporation
Description: We provide various types of pressure gauges (pressure sensors) and differential pressure gauges (differential pressure sensors) that were developed using the latest technologies based on our long amassed performance record. High-efficiency and high-quality pressure and differential
- Device Category: Controller
- Pressure Measurement: Differential, Gauge
- Features: Transducer
-
Supplier: Automation24, Inc.
Description: The Ceraphant PTP31B from Endress+Hauser with display and available IO-Link interface is an electronic pressure sensor with a capacitive ceramic sensor that can measure relative pressure of up to 600 psi. With IP65/IP66/IP67 protection, the high abrasion resistance of the
- Working Pressure Range: 600 psi
- Accuracy: 0.5 ±% FS
- Media: Gas, Liquid
- Features: Other
-
Supplier: Automation24, Inc.
Description: The Ceraphant PTC31B from Endress+Hauser with display and available IO-Link interface is an electronic pressure sensor with a capacitive ceramic sensor that can measure relative pressure of up to 600 psi. With IP65/IP66/IP67 protection, the high abrasion resistance of the
- Working Pressure Range: 600 psi
- Accuracy: 0.5 ±% FS
- Media: Gas, Liquid
- Features: Other
-
Supplier: SAB BRÖCKSKES GmbH & Co. KG
Description: VFD Combo XLPE is a flexible shielded motor supply cable designed for adjustable speed drives and servo systems. Included is an individually shielded pair for wiring a brake or temperature sensor. The cores are insulated with a thicker cross linked insulation providing better heat
- Rated Voltage: 1 kilovolts
- Operating Temperature: -40 to 105 C
- Cable Shielding: Braid, Foil / Copper Tape
- Product Type: Multiconductor Cable
-
Description: The PST pressure transmitter or pressure sensor is a high-performance instrument intended for industrial applications where the process media is compatible with the SUS316L stainless steel sensor material and the 304 SS process connection. The PST pressure sensors employ a
- Working Pressure Range: 36.2592098392993 to 232.058942971515 psi
- Accuracy: 1 ±% FS
- Operating Temperature: -20 to 248 F
- Signal Output: Analog Voltage
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: Description The mid-load intelligent variable speed pan-tilt head combines intelligent variable speed, stable tracking and wide compatibility, and is designed for capturing dynamic moments. Its precise speed and angle adjustment ensures smooth and stable images for every frame, and is
- Load Capacity: 39.69 to 48.51 lbs
-
Supplier: Honeywell Test & Measurement
Description: Model PLVX displacement transducer is designed for single and multi-point industrial gaging applications and micro-displacement measurements in research and scientific studies. It incorporates non-rotating armatures to increase resistance to side loads and improve repeatability. Bodies and
- Measurement Range: 0.1 inch
- Linearity: 0.25 ±% Full Scale
- Operating Temperature: -40 to 212 F
- Sensor Technology: LVDT Linear Position Sensor
-
Supplier: Automation24, Inc.
Description: The Ceraphant PTP31B-AA8M1UGFVXJ from Endress+Hauser with display and IO-Link interface is an electronic pressure sensor with a capacitive ceramic sensor that can measure relative pressure of 100 bar. With IP65/IP67 protection, the high abrasion resistance of the Ceraphire
- Working Pressure Range: 0 to 1,500 psi
- Accuracy: 0.5 ±% FS
- Operating Temperature: -40 to 158 F
- Media: Gas, Liquid
-
Supplier: Automation24, Inc.
Description: The Ceraphant PTC31B-AA8M1EGFVXJA from Endress+Hauser with display and IO-Link interface is an electronic pressure sensor with a capacitive ceramic sensor that can measure relative pressure of 250 bar. With IP65/IP67 protection, the high abrasion resistance of the Ceraphire
- Working Pressure Range: 0 to 3.75 psi
- Accuracy: 0.5 ±% FS
- Operating Temperature: -4 to 158 F
- Media: Gas, Liquid
-
Supplier: Baumer Ltd.
Description: Robust stainless housing External programming of zero point and span with FlexProgrammer 9701 High overpressure resistance Class of accuracy 0.5% FS Capacitive ceramic sensor Abrasive and chemical resistant
- Working Pressure Range: 0 to 580.1508 psi
- Accuracy: 0.5 ±% FS
- Operating Temperature: -13 to 158 F
- Pressure Measurement: Absolute
-
Supplier: Microchip Technology, Inc.
Description: applications to control temperature. Resistance Error Correction automatically eliminates the temperature error caused by series resistance allowing greater flexibility in routing thermal diodes. Beta Compensation eliminates temperature errors caused by low, variable beta
- Temperature Range: -40 to 125 C
- Features: Other
- Sensor Type: Temperature Sensor
-
Supplier: Microchip Technology, Inc.
Description: applications to control temperature. Resistance Error Correction automatically eliminates the temperature error caused by series resistance allowing greater flexibility in routing thermal diodes. Beta Compensation eliminates temperature errors caused by low, variable beta
- Temperature Range: -40 to 125 C
- Features: Other
- Sensor Type: Temperature Sensor
-
Supplier: Microchip Technology, Inc.
Description: applications to control temperature. Resistance Error Correction automatically eliminates the temperature error caused by series resistance allowing greater flexibility in routing thermal diodes. Beta Compensation eliminates temperature errors caused by low, variable beta
- Temperature Range: -40 to 125 C
- Features: Other
- Sensor Type: Temperature Sensor
-
Supplier: ifm efector inc.
Description: Precise temperature measurement in containers, tanks and pipes For the connection to an evaluation unit Very short response time for use in processes with fast temperature fluctuations Robust stainless steel housing with high protection rating and high pressure resistance Variable
- Sensed Temperature: -40 to 302 F
- Diameter or Width Range: 0.393701 inch
- Sensitive Length: 22.047256 inch
- Reference Resistance: 100 Ohms (Most Common)
-
Supplier: Hamamatsu Photonics Europe
Description: High sensitivity, photosensitive area with vertically long pixels The S13014 is a high sensitivity CMOS linear image sensor using a photosensitive area with vertically long pixels (14 × 200 µm). Other features include high sensitivity and high resistance in the UV region. The S13014
- Horizontal Pixels: 512
- Pixel Size: 200 µm
-
Supplier: Micro-Epsilon Group
Description: stability, resistance to shocks and vibrations as well as insensitivity to dirt, this system can be used for industrial measurement tasks. The system also has an excellent price-performance ratio, which is particularly profitable in applications involving large quantities.
- Measurement Range: 0.393701 inch
- Operating Temperature: -4 to 176 F
- Output: Current, Voltage
- Body Shape: Cylindrical
-
Supplier: Barben Analytical
Description: which may be incompatible with the process The Model 547 is a replaceable, cartridge stylesensor. It is designed to fit into a variety of sensor holders for directinsertion into the process. When used with a metallic sheath the 547 sensor canprovide variable insertion depth for
- Operating Temperature: 122 to 266 F
- Operating Pressure Range: 40 to 2,500 psi
- Mounting Options: In-Line (Insertion)
- Specific Electrode Type: Measures ORP
-
Supplier: Allied Electronics, Inc.
Description: The TH100 series thru-shaft position sensor incorporates variable resistor technology to provide a device for angle measurements with high performance life. The package has a linear element, six-inch wire leads, a 1⁄4" slotted thru hole and is sealed. Resistance: 10 K.
-
RTD Temperature Transmitters - RTD Resistance Input Two-Wire Transmitter, TT230 Series -- TT231-0600Supplier: Acromag, Inc.
Description: 100 ohm Pt RTD or 0-900 ohm input 4-20mA output (sink/source) 12-32V DC loop/local power USB configuration The TT231 model is a space-saving two-wire transmitter that converts a 100 ohm Platinum RTD sensor input to a proportional 4-20mA signal. Power is received from the output loop current
- Operating Temperature: -40 to 176 F
- Reference Resistance: 100 Ohms
- Output: Analog Current (e.g., 4-20 mA)
- Local Interface: Computer Interface
-
Supplier: MultiDimension Technology Co., Ltd.
Description: Description The TMR 7204-C series transducer is an open-close current transducer, high sensitivity and signal-to-noise ratio TMR chips are used in the design, which based on Tunneling magneto resistance effect. The transducer has a built-in temperature compensation and nonlinear compensation
- Measuring Range: 1,000 to 5,000 amps
- Input Voltage: 10 to 15 volts
- Response Time: 5 µs
- Accuracy: 1 %FS
-
Supplier: LORD MicroStrain Sensing Systems
Description: The World's Smallest Linear Displacement Sensor! Differential Variable Reluctance Transducer Overview Ideal for critical linear displacement measurements, the Microminiature DVRT® delivers high performance in a tiny package. Advanced materials and electronics have resulted in a rugged,
- Measurement Range: 0.05905515 to 0.3543309 inch
- Operating Temperature: -67 to 347 F
- Repeatability: 0.03937007874015748 mils
- Body Shape: Cylindrical
-
Supplier: Allied Electronics, Inc.
Description: Accommodate Misalignments Smooth Output Delivers High Reliability Specifications: Electrical Travel: 1" to 12" Resistance Range: 1 to 12 KΩ Resistance Tolerance: ±20% Independent Linearity: ±0.70 to 0.08% (See Table) Power Rating: 0.25 Watts at 70°C Output Smoothness: 0.01% Resolution:
-
Supplier: Allied Electronics, Inc.
Description: Accommodate Misalignments Smooth Output Delivers High Reliability Specifications: Electrical Travel: 1" to 12" Resistance Range: 1 to 12 KΩ Resistance Tolerance: ±20% Independent Linearity: ±0.70 to 0.08% (See Table) Power Rating: 0.25 Watts at 70°C Output Smoothness: 0.01% Resolution:
-
Supplier: Allied Electronics, Inc.
Description: Accommodate Misalignments Smooth Output Delivers High Reliability Specifications: Electrical Travel: 1" to 12" Resistance Range: 1 to 12 KΩ Resistance Tolerance: ±20% Independent Linearity: ±0.70 to 0.08% (See Table) Power Rating: 0.25 Watts at 70°C Output Smoothness: 0.01% Resolution:
Find Suppliers by Category Top
Featured Products Top
-
RDP Electrosense RDP Electrosense is often called on to provide flanged or sealed threaded versions of their Linear Variable Displacement Transformers (LVDTs) for displacement measurement in pressure vessels. Because (read more)
Browse Linear Variable Differential Transformers (LVDT) Datasheets for RDP Electrosense -
How to choose the Environment for my LVDT sensor RDP LVDT transducers are very robust and reliable but it is important to select the correct LVDT for your environment. A clean dry environment ranges from use in a (read more)
Browse Linear Variable Differential Transformers (LVDT) Datasheets for RDP Electrosense -
How to choose the Environment for my LVDT sensor RDP LVDT transducers are very robust and reliable but it is important to select the correct LVDT for your environment. A clean dry environment ranges from use in a (read more)
Browse Linear Variable Differential Transformers (LVDT) Datasheets for RDP Electrosense -
solution offers high accuracy, simple calibration, and robust performance. The QVT’s sealed sensor avoids condensate errors common in diaphragm seal setups, ensuring reliability in variable conditions. (read more)
Browse Air Flow Sensors Datasheets for Eastern Instruments -
Eastern Instruments introduces the QVT Smart Multivariable DP Transmitter. The QVT is a Smart Transmitter that can be used for the accurate measurement of up to four separate process variables including Differential Pressure, Temperature and Absolute Pressure. When coupled with any DP based flow (read more)
Browse Air Flow Sensors Datasheets for Eastern Instruments -
In an automation system, the most necessary measured variable is displacement. When upgrading of system, a high accuracy displacement transducer is needed. Magnetostrictive displacement transducer is developed as a result of attending to need like this. Model GY Series are (read more)
Browse Magnetostrictive Position Sensors Datasheets for Exsenco, LLC -
Absolute Linear Sensor Magnetostrictive Displacement Transducer In an automation system, the most necessary measured variable is displacement. When upgrading of system, a high accuracy displacement transducer is needed. Magnetostrictive (read more)
Browse Magnetostrictive Position Sensors Datasheets for Exsenco, LLC -
In an automation system, the most necessary measured variable is displacement. When upgrading of system, a high accuracy displacement transducer is needed. Magnetostrictive displacement transducer is developed as a result of attending to need like this. Model GY Series are (read more)
Browse Inductive Linear Position Sensors and Switches Datasheets for Exsenco, LLC -
Central Heating Boiler Applications: Boiler Sensors 116CP/117CP Central heating boilers are a very common way of heating the house or office. In a case where a combi boiler is used, the domestic hot water is created in the same boiler. For example (read more)
Browse Pressure Sensors Datasheets for Sensata Technologies -
The QVT allows for precise and accurate air flow measurement of differential pressure from 9 in WC down to 0.0009 in WC and allows for the measurement of up to 4 variables at once, including Differential Pressure, Absolute Pressure (read more)
Browse Air Flow Sensors Datasheets for Eastern Instruments
Conduct Research Top
-
Position Sensor Technology Comparison
Position feedback sensors for hydraulic. or pneumatic cylinders have used one of three. traditional technologies: magnetostrictive, variable. resistance, and variable inductance sensors. While other sensor technologies have occasionally. been used successfully in this application,. the focus
-
Resistance and Capacitance Meter Using a PIC 16C622
The PIC16C62X devices create a new branch in Microchip?s PIC16CXXX 8-bit microcontroller family by incorporating two analog comparators and a variable voltage reference on-chip. The comparators feature programmable input multiplexing from device inputs and an internal voltage reference
More Information Top
-
Handbook of Modern Sensors
Fig. 18.13 Concept of the H2S MEMS variable resistance sensor .
-
https://uwspace.uwaterloo.ca/bitstream/handle/10012/4244/Stevens_Thesis_Degradation_R18.pdf?sequence=1
0-5V Intended for variable resistance sensor (eg. Thermistos). Tau=1ms.
-
http://www.nasa.gov/centers/dryden/pdf/88626main_H-2216.pdf
The strain gage and the resistance temperature device are examples of variable resistance sensors .
-
Advanced Mechatronics Solutions
Industrial Class A and B Pt100 RTDs are a good example of large variable resis- tance sensors .
-
http://www.nasa.gov/centers/dryden/pdf/88277main_H-1861.pdf
The strain gage and the resistance temperature device are examples of variable resistance sensors .
-
Study on multi-sensor unit for monitoring of living space environment and classification of daily activities
Then, we can obtain state variation of sensor as frequency variation by integrated resistance variation sensor or capacitance variation sensor instead of passive sensor.
-
Surface graft polymerization of conducting polyaniline on waterborne poyurethane‐urea film and its phenol sensing
Numer- ous biosensors, primarily based on tyrosinase have been reported for the detection of phenol compounds.25–27 However, no reports are available on the studies of PANI-graft-WBPUs as a variable resistance sensor for aqueous phenol solutions.
-
http://www.scirp.org/journal/PaperDownload.aspx?DOI=10.4236/jst.2011.13008
… IEEE Transac- tions on Instrumentation and Measurement, Vol. 56, No. 3, 2007, pp. 778-783. doi:10.1109/TIM.2007.894800 [11] T. K. Maiti, “Development of a Lead Resistance Com- pensation Technique for Remote Variable Resistive Sen- sors ,” Measurement Science and …
-
The International Handbook of Space Technology
All these position sensors are based on one of the fol- lowing technologies • Mechanical or electromechanical switches • Electrical variable resistance sensors • Magnetic/Hall effect sensors • Inductive sensors (magnetic resolver, RVDT, LVDT, eddy current, Inductosyn, etc.) • Capacitive sensors • …
-
The Automotive Electric and Electronic Systems Report
Potentiometers, thermistors and piezo resistive are the three types of these sensors: • A potentiometer is a variable resistive sensor that has a movable contact on a fixed resistor to measure mechanical changes.
Indicates content that may require registration and/or purchase.