Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, VARIABLE SPEED DRIVE, 2.5 AMP, 220-240 VAC, 50-60 HZ, 0.37 W, SCREW TERMINALS. FREE 2 YEAR RADWELL WARRANTY
- AC Output Voltage: 240 volts
- Type: DC/AC Inverter
-
Supplier: Texas Instruments
Description: 60mA Charge Pump Voltage Inverter with Variable Switching Frequency 5-SOT-23 -40 to 85
- Regulated Output Voltage (Volt): -1.6 to -5.25 volts
- Output Current (IOUT): 0.06 amps
- Quiescent Current (IQ): 0.000125 amps
- Operating Temperature: -40 to 85 C
-
Supplier: Shenzhen INVT Electric Co., Ltd.
Description: Goodrive300-01 series inverters special for air compressor are developed on the base of Goodrive300 inverters and it integrates the traditional PLC logic control of air compressor system in the inverter. After the comprehensive solution of the inverter and touch screen,
- Maximum Output Voltage: 440 volts
- Supply Voltage (AC): 380 to 440 volts
- Operating Temperature: -10 to 50 C
- Frequency: 50 Hz, 60 Hz
-
-
Supplier: Price Pump Company
Description: Price® Pump is now offering two new variable frequency drives (VFD) that offer precision control and fast response that exceeds the performance of conventional 'general-purpose' AC inverters. These drives meet the requirements of OEMs, end users, installation companies and panel
- Number of Inputs: 7 inputs
- Number of Control Outputs: 3 outputs
- Control Signal: Analog Voltage, Current Loop, Network / Fieldbus Output, Switch / Relay Output
- Interface: Computer Programmable, Digital Front Panel, Ethernet / Networkable, Web Enabled
-
Supplier: Wacker Neuson SE
Description: Portable inverter generator offers clean AC power that is ideal for powering small tools and sensitive electronics. The inverter technology allows the engine speed to automatically increase or decrease based on the power needs of the equipment, which creates a much quieter fuel
- Wattage: 3,200 to 4,300 watts
- Voltage: 120 V
- Frequency: 60 Hz
- Phase: AC Single Phase Power
-
Supplier: UL Standards & Engagement
Description: Standard applies to squirrel cage polyphase induction motors intended for use with variable voltage and variable frequency controls, commonly referred to as inverters. The requirements in this Standard are intended to evaluate the suitability of the motor for normal use
-
Supplier: Yaskawa America, Inc. - Drives Division
Description: 1/8 - 25 HP The V1000 is a world-class compact current vector drive that defines a new world standard. Demands for efficient production and better maintainability are on the rise, spurred by global competition. Yaskawa pays off the promise of being in control with products that make businesses
- Number of Axes / Motors: 1
- Rated Power: 373.0729704102025 to 559.6094556153038 watts
- Continuous Output Current: 3.3 amps
- Supply Voltage (AC): 200 to 240 volts
-
Supplier: Delta Electronics (Americas)
Description: voltage and attain the greatest overall performance; this function is especially helpful in pumps and fans applications. It also includes additional functions for operation and protection in variable load environments, such as flying starts, auto-acceleration/deceleration, momentary
- Number of Axes / Motors: 8
- Maximum Output Voltage: 0 to 690 volts
- Rated Power: 746.145940820405 to 626,762.5902891402 watts
- Continuous Output Current: 3 to 310 amps
-
Supplier: Tripp Lite by Eaton
Description: to generator power. The DC-to-AC pure sine-wave inverter delivers network-grade power to sensitive electronics. Its automatic line-to-battery transfer switch and integral charging system allow the unit to work as a vehicle inverter, standalone AC power source or extended-run UPS. It
- DC Input Voltage: 12 volts
- DC Input Current: 240 amps
- Input Frequency: 50 to 60 Hz
- AC Output Voltage: 230 volts
-
Supplier: Tripp Lite by Eaton
Description: to generator power. The DC-to-AC pure sine-wave inverter delivers network-grade power to sensitive electronics. Its automatic line-to-battery transfer switch and integrated charging system allow the unit to work as a vehicle inverter, standalone AC power source or extended-run UPS. It
- DC Input Voltage: 12 volts
- DC Input Current: 240 amps
- Input Frequency: 50 to 60 Hz
- AC Output Voltage: 230 volts
-
Supplier: Tripp Lite by Eaton
Description: alternative to generator power. The DC-to-AC pure sine-wave inverter delivers network-grade power to sensitive electronics. Its automatic line-to-battery transfer switch and integrated charging system allow the unit to work as a vehicle inverter, standalone AC power source or
- DC Input Voltage: 12 volts
- DC Input Current: 250 amps
- Input Frequency: 50 to 60 Hz
- AC Output Voltage: 120 volts
-
Supplier: Tripp Lite by Eaton
Description: Tripp Lite's MRV2012UL Inverter/Charger is a heavy-duty, DC-to-AC inverter with automatic line-to-battery transfer and integrated charging system that serves as an extended-run UPS, a standalone power source or an automotive inverter suitable for rugged RV applications. It
- DC Input Voltage: 12 volts
- DC Input Current: 190 amps
- Input Frequency: 60 Hz
- AC Output Voltage: 120 volts
-
Supplier: Cole-Parmer
Description: accommodates a wide variety of glass and plastic vessels and flasks as well as larger sample sizes.
|An inclined and adjustable siedentopf type viewing head provides ergonomic viewing. The nosepiece is quintuple turret with precision click stops. Microscopes feature a variable rheostat,
- Total Magnification: 200 X
- Eyepiece Style: Binocular
- Features: Other
-
Supplier: Cole-Parmer
Description: accommodates a wide variety of glass and plastic vessels and flasks as well as larger sample sizes.
|An inclined and adjustable siedentopf type viewing head provides ergonomic viewing. The nosepiece is quintuple turret with precision click stops. Microscopes feature a variable rheostat,
- Total Magnification: 200 X
- Eyepiece Style: Binocular
- Features: Other
-
Supplier: Cole-Parmer
Description: accommodates a wide variety of glass and plastic vessels and flasks as well as larger sample sizes.
|An inclined and adjustable siedentopf type viewing head provides ergonomic viewing. The nosepiece is quintuple turret with precision click stops. Microscopes feature a variable rheostat,
- Total Magnification: 500 X
- Eyepiece Style: Binocular
- Features: Other
-
Supplier: Cole-Parmer
Description: accommodates a wide variety of glass and plastic vessels and flasks as well as larger sample sizes.
|An inclined and adjustable siedentopf type viewing head provides ergonomic viewing. The nosepiece is quintuple turret with precision click stops. Microscopes feature a variable rheostat,
- Total Magnification: 200 X
- Eyepiece Style: Binocular
- Features: Other
-
Supplier: CSA Group
Description: Preface This is the first edition of CSA C838, Energy efficiency test methods for three-phase variable frequency drive systems. Variable frequency drives (VFDs) have the ability to vary the speed of the motor from 0% to its full range at an infinite range of torque. This Standard
-
Supplier: Bodine Electric Company
Description: to +40°C ambient. Environmental Protection IP-44. TEFC For variable speed operation, an AC speed control (Inverter / VFD) is required Maintenance-free dual voltage 230/460VAC, inverter-duty 3-phase, 60Hz AC motor Face mounting is standard Gearing meets or exceeds AGMA 9
- Other Output Power: 0.166666666666667 HP
- Continuous Current: 0.53 to 1 amps
- Gearbox Ratio: 300 : 1
- Shaft Speed: 5.7 rpm
-
Supplier: SAE International
Description: In electronic vehicles (EVs) or hybrid electronic vehicles (HEVs), an inverter system has a direct-current-link capacitor (DC-link capacitor) which provides reactive power, attenuates ripple current, reduces the emission of electromagnetic interference, and suppresses voltage spikes. A
-
Supplier: Dart Controls, Inc.
Description: Variable AC voltage supply . For use with resistive loads, permanent split-capacitor, permanent split-phase, or universal motor (not for capacitor start motors). Typically used on small blowers and lighting. THIS IS NOT THE EQUIVALENT OF A VARIABLE FREQUENCY / AC INVERTER
- Number of Axes / Motors: 1
- Maximum Output Voltage: 0 to 120 volts
- Continuous Output Current: 2.5 amps
- Supply Voltage (AC): 120 volts
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, AC INVERTER, 15H SERIES, SIZE C2, 460 V INPUT VOLTAGE, 57 AMP IN/CONSTANT TORQUE@40 HP & 29.9 KW, 54 AMP IN/VARIABLE TORQUE@40 HP & 29.9 KW. FREE 2 YEAR RADWELL WARRANTY
- Continuous Output Current: 54 to 57 amps
-
Supplier: UL Standards & Engagement
Description: inrush current starting. 1.3 Variable speed fire pump controllers for electric motor driven, centrifugal fire pumps and positive displacement pumps are intended for use with squirrel cage induction, inverter duty rated, motors, and rated for 50 Hz or 60 Hz. 1.4 Limited service
-
Supplier: ABSOPULSE Electronics Ltd.
Description: proven FCP1000 microprocessor-controlled high frequency PWM technology to generate the required output power with pure sine wave output voltage. The AC/DC input stage boosts the input voltage to a higher DC bus voltage, which feeds the DC/AC inverter to generate the
- Input Voltage: 95 to 264 volts
- Output Voltage: 115 to 400 volts
- Power Rating: 1 kVA
- Voltage Regulation: 5 %
-
Supplier: Renesas Electronics Corporation
Description: voltage or variable output voltages with an external resistor divider. The forced bypass power saving mode can be chosen if voltage regulation is not required. The device consumes less than 3.5µA of current over the operating temperature range in forced bypass mode. The
- Regulated Output Voltage (Volt): 1 to 5.2 volts
- Output Current (IOUT): 0.8 amps
- Quiescent Current (IQ): 0.000041 amps
- Input Voltage (VIN): 1.8 to 5.5 volts
-
Supplier: Renesas Electronics Corporation
Description: selected for noise sensitive applications. The ISL9110A is designed for standalone applications and supports 3.3V and 5V fixed output voltages or variable output voltages with an external resistor divider. Output voltages as low as 1V, or as high as 5.2V are supported
- Regulated Output Voltage (Volt): 1 to 5.2 volts
- Output Current (IOUT): 1.2 amps
- Quiescent Current (IQ): 0.000035 amps
- Input Voltage (VIN): 1.8 to 5.5 volts
-
Supplier: Littelfuse, Inc.
Description: photovoltaic (PV) inverters, DC/DC converters and high voltage power supplies, etc. As the density of power on the circuit becomes higher and higher, these miniaturized high-voltage fuses represent the optimum solutions for DC power over-current protection. High DC
- Fuse Material: Ceramic
- Features: Fast Acting, Other
-
Supplier: KSB AG
Description: Design Maintenance-free wet rotor pump with integrated frequency inverter for continuously variable differential pressure control and IR interface for remote control. Applications Hot water heating systems, heat recovery systems and cooling circuits in air-conditioning systems.
- Maximum Discharge Flow: 475.50960000000003 GPM
- Maximum Discharge Pressure: 145.0377 psi
- Media Temperature: 14 to 230 F
- Water Temperature: 14 to 230 F
-
Supplier: Fuji Electric Corp. of America
Description: Fuji Electric’s new FRENIC-Mini (C2) Series provides excellent performance for both single-phase and three-phase applications, and is available in multiple configurations to support 1/8 HP up to 20 HP AC drives / variable frequency drives (VFD) / v/ Hz vector drives. With an expanded range of
- Rated Power: 1,492.29188164081 watts
- Operating Temperature: -10 to 50 C
- Motor / System: AC Induction Motor, AC Sensorless Vector Drive, AC Synchronous Motor
- Features: Alarm / Status Monitoring, Brake Output, Inverter Drive, Motor Speed Controller
-
Supplier: Krohn-Hite Corporation
Description: voltage gain can be either inverting or non-inverting and has selectable ranges from 0dB-14dB, 0dB-28dB and 0dB-42dB, and is continuously variable between ranges. Other features include: modes of A, A–B and –B, common mode rejection of 80dB, input coupling of ac or dc, dc offset
- Maximum Output: 141 volts
- Input Impedance: 1 Mohms
- Common Mode Rejection Ratio: 80 dB
- Operating Temperature: 32 to 113 F
-
Supplier: VICFUSE
Description: Description: The VC10 is a fast acting, full range fuse used in the protection of inverters, UPS, variable speed drives and other discrete semiconductor devices. Features: . Designed according to IEC269-4 . Complying with CE and RoHS . Operating class: aR or gR . Extremely fast acting
- Voltage Rating: 1,000 volts
- Current Rating: 32 amps
- Fuse Type: Midget
- Approvals / Standards: RoHS Compliant, UL Approval
-
Supplier: Infineon Technologies AG
Description: CIPOS™ Mini 600 V, 20 A two-phase Asymmetric inverter intelligent power module CIPOS™ Mini 600 V, 20 A two-phase asymmetric TRENCHSTOP™ IGBT based intelligent power module in DIP 36x21D package. It is designed to control two phase switched reluctanct motors in variable speed drives for
- Input Current: 20 amps
- Output Voltage: 600 volts
- Output Power: 2,400 watts
- Technology: Intelligent Power Module (IPM)
-
Supplier: Deca Vibrator
Description: Deca Rotary Electric Vibrator Features: • Class H Windings • Severe Duty TEFC • 3 Phase & 1 Phase - 50/60Hz • Dual Voltage Motor • Standard & Foreign Voltages Available • Stator Impregnated with Extra Heavy Varnish System • High Temperature Copper Magnet Wire • Oversized Conduit Box •
-
Supplier: MultiDimension Technology Co., Ltd.
Description: 50A Galvanic isolation between primary and secondary circuits Fast response time: 1 μs Typ. Low temperature drift of offset voltage and sensitivity Wide bandwidth: 500 kHz Typ. Through-hole onboard type, MC4 like terminal is compliant Applications AC variable speed drivers Solar
- Measuring Range: 20 to 50 amps
- Input Voltage: 5 volts
- Response Time: 1 µs
- Accuracy: 1 to 2.5 %FS
-
Supplier: Eaton Corporation - Drives
Description: Compact, modular solution to variable speed applications. At the core of the SVX9000 is sensorless vector control technology coupled with an adaptive motor model and sophisticated ASIC circuit features. The motor flux model is based on measurements of all three output currents and the
- Number of Axes / Motors: 1
- Resolution (if Applicable): 10 bits
- Rated Power: 5,596.094556153038 to 7,461.45940820405 watts
- Continuous Output Current: 12 to 16 amps
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Variable Drivided Voltage Generator for LCD Product overview: LA5311M from Sanyo is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines,
Find Suppliers by Category Top
Featured Products Top
-
Bodine Electric Company offers a wide variety of three phase AC motors and gearmotors designed to operate with variable frequency drives. The high voltage spikes inherent with the high-speed switching of PWM electronics demands a more robust insulation system in the motor. Bodine Electric (read more)
Browse AC Motors Datasheets for Bodine Electric Company -
Variable frequency drives, UPS systems, and renewable energy inverters require AC filter capacitors capable of maintaining long-term electrical performance under challenging environmental conditions. The WAM Series AC Filter Capacitors are engineered to deliver reliable filtering performance (read more)
Browse Film Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
The VICFUSE VC10 (1000V series) is a fast-acting, full-range fuse used in the protection of inverters, UPS systems, variable speed drives, and other discrete semiconductor devices. Built in a compact 10×38mm cartridge format, the VC10 is designed according to IEC 60269-4 and is (read more)
Browse Circuit Protection Components Datasheets for VICFUSE -
Product Overview W3M series AC filter capacitors are high-reliability capacitors purpose-built for variable frequency motor drive applications. They excel in harsh environments, with THB-tested endurance of 1000 hours at 85°C and 85% humidity under rated voltage (read more)
Browse Film Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
Rosenberg’s Ecofit® brand backward-curved motorized impellers deliver low-noise and highly efficient air cooling in uninterruptible power supplies (UPS), variable frequency drives (VFD), and (read more)
Browse Electronic Cooling Fans Datasheets for Rosenberg USA -
any position. Speed is 100% infinitely variable. They feature finned blades that reduce noise and increase efficiency. The company also offers customized products made specifically to meet customers' unique needs such as special finishes, voltages, or frequencies. About (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
,000 individuals worldwide. Rosenberg fans and blowers can be found in HVAC systems, as well as industrial and portable air conditioning; in air cooling for variable frequency drives (VFD), wind power generators and power converters, solar inverters, uninterruptable power supplies (UPS), transformers (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
industrial and portable air conditioning; in air cooling for variable frequency drives (VFD), wind power generators and power converters, solar inverters, uninterruptable power supplies (UPS), transformers, heat sinks, fan coils, telecom racks and other industrial equipment; in air handling units and (read more)
Browse Electronic Cooling Fans Datasheets for Rosenberg USA -
,400 individuals worldwide. Rosenberg fans and blowers can be found in HVAC systems, as well as industrial and portable air conditioning; in air cooling for variable frequency drives (VFD), wind power generators and power converters, solar inverters, uninterruptable power supplies (UPS), transformers, heat sinks (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
worldwide. Rosenberg fans and blowers can be found in HVAC systems, as well as industrial and portable air conditioning; in air cooling for variable frequency drives (VFD), wind power generators and power converters, solar inverters, uninterruptable power supplies (UPS), transformers, heat sinks, fan (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA
Conduct Research Top
-
Design Considerations in Using the Inverter Gate Driver Optocouplers for Variable Speed Motor Drives - White Paper (.pdf)
Inverter Gate Driver optocouplers are ideally suited for IGBT and MOSFET applications for variable speed motor drives. Their high output peak currents coupled with high voltage safety standards certified galvanic insulation, very high common mode noise rejection isolation, solid state device level
-
Installation and Wiring Guidelines for DC/AC Inverters
as in LCD panels where variable light output is sometimes required the inverters come in several classes. Besides the single or multiple lamp classes, there are fixed output, and dimmable output variations. The fixed output inverters are very simple to set up. They have a DC voltage input, a DC voltage
-
Selecting and Applying Aluminum Electrolytic Capacitors for Inverter Applications
Aluminum electrolytic capacitors are widely used in all types of inverter power systems, from variable-speed drives to welders to UPS units. This paper discusses the considerations involved in selecting the right type of aluminum electrolytic bus capacitors for such power systems. The relationship
-
Selecting and Applying DC Link Bus Capacitors for Inverter Applications
Abstract, aluminum electrolytic and DC film capacitors are widely used in all types of inverter power systems, from variable-speed drives to welders, UPS systems and inverters for renewable energy. This paper discusses the considerations involved in selecting the right type of bus capacitors
-
Using Regenerative Converter Units to Recover Over Voltage Energy in AC Drive Systems (.pdf)
flows into the drive, and is manifested as increased DC bus voltage in the inverter.
-
Predicting Operating Temperature and Expected Lifetime of Aluminum-Electrolytic Bus Capacitors with Thermal Modeling
Large-can aluminum electrolytic capacitors are widely used as bus capacitors in variable-speed drives, UPS systems and inverter power systems. Accurate thermal modeling of the capacitor's internal temperature is needed to predict life, and this is a challenge because of the anisotropic nature
More Information Top
-
ISA MOTOR DRV - Motors and Drives - A Practical Technology Guide
VVI ( Variable Voltage Inverter )—Input .
-
University of Huddersfield Repository
VVI Variable Voltage Inverter .
-
ISA A GUD AUTOMTN BDY KNWLDG - A Guide to the Automation Body of Knowledge
10.8.3 Other VFD Types ( Variable Voltage Inverter , Current Source Inverter, Flux Vector, .
-
Pulsewidth‐modulated power amplifiers consisting of thyristor‐bridge inverters
Based on the analysis of the harmonic frequency spectrum of this modulator, Boris concluded that it has par- ticularly favorable features as a variable voltage inverter .
-
Comparison of performance of a closed loop PMSM drive system with Modified Predictive Current and Hysteresis Controllers
The stator windings of the PMSM are fed from the variable frequency variable voltage inverter .
-
VFD Motor Testing (.pdf)
Common classifications of VFDs available today are Variable Voltage Inverters , Variable Current Inverters, and Pulse Width Modulated Inverters.
-
University of Huddersfield Repository
VVI Variable Voltage Inverter .
-
Variable frequency SCR inverter with an auxiliary commutation circuit
The improved characteristic,s of the inverter areproved to be especially suited to the variablefrequencyand variable voltage inverter for ac motor drive.
-
Hybrid-electric vehicle designed for slow, start/stop, low-gear driving in heavy traffic conditions in Manila
The implementation of this technology became an attainable goal, when, on October 6, 2003, an experiment to build a 3-phase sinusoidal variable frequency, variable voltage inverter became a success.
-
HVAC Equations, Data, and Rules of Thumb, Third Edition > Part 32: Motors and Motor Controllers
Variable voltage inverters (VVIs) use an SCR to convert incoming AC power to a varying DC power and then use an inverter to convert the DC power to three-phase variable voltage and variable frequency power.
Indicates content that may require registration and/or purchase.