Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Celeroton AG
Description: market. The new compressor is based on a common platform, which supports a modular extension that provides different aerodynamic characteristics. As with the lower compressor series from Celeroton, the new turbo compressor is supplied with their own converter electronics.
- Air Flow Rate: 0 to 158.898305084746 SCFM
- Static Pressure: 0 to 481.7594596838929 in H2O
- Material of Construction: Aluminum, Stainless Steel
- Design: Centrifugal
-
Supplier: UL Standards & Engagement
Description: 1.1 These requirements cover room air conditioners rated not more than 600 volts alternating current (ac) and intended for installation in accordance with the National Electrical Code, ANSI/NFPA 70. 1.2 For the purposes of this standard, room air conditioners include
-
Supplier: Winters Instruments
Description: Temperature sensing for heating, ventilation, air conditioning, food processing, waste water, industrial processes or compressors.
- Fahrenheit Scale: -50 to 320 F
- Celsius Scale: -50 to 180 C
- Thermometer Type: Bimetal
- Display / Scale Characteristics: Celsius, Fahrenheit
-
-
Description: the Prevent over-heat temperature switches for Industrial appliance, such as. Air-compressor, heat preservation for acrobatic ventilation system, water pipes and solar power system, thermal control of industrial washing machines. Thermal switches are used
- Maximum DC Voltage: 24 volts
- Mounting/Configuration: Probe
-
Supplier: CSA Group
Description: more than or equal to 42 kg/kmol; - Clause 7 – added requirements for A2L refrigerants, - Clause 7 – added requirement for pre-charge pipe sets, detection systems, ventilation and the resulting charge; - Clause 7 – added requirements for UV-C systems; - Clause 7 – added
-
Description: requirements for UV-C systems; - Clause 7 – added requirements for transcritical refrigerating systems; - Subclause 19.7 – amended text to match the intention of the subclause; - Clause 21 – added requirements for transcritical refrigerating systems; - Subclause 22 – added
-
Supplier: Innovative Technology
Description: Definite Purpose Starters are electrically operated switching devices specifically designed for the heating, ventilation, air conditioning and refrigeration (HVAC) industry. They are controlled by automatic thermostat control or manual pushbutton interfaces. They are also used
-
Supplier: ALMiG USA Corporation
Description: with low investment cost. Its most capturing features are: Consumption-related control of up to 10 compressors Advanced VSD compressor control Set of different pressure ranges to operate in shifts. LLC Each compressor can have its own priority and time schedule Accessory
- Features: Chart Recorder, Datalogger, Gas / Air, Limit / Set Point Control, Multi-Function Controller, Rate Indication / Control, Totalizer
- Interface: Digital Front Panel, Ethernet / Networkable
- Type: Network / Fieldbus Input
- Control Signal: Network / Fieldbus Output
-
Supplier: Caplugs
Description: The RMCP-SH Series provides the Heating, Ventilation and Air Conditioning (HVAC) industry with a Cap-Plug combination mask for use during coating and pressure testing of HVAC compressors. Eliminates the need for two separate masks and the added labor involved in
- Features: Other
- Material: Rubber - Silicone
-
Supplier: Acoustical Solutions, Inc.
Description: ventilation ducts, hoppers, machine guards, boats, buses, air compressors and generator enclosures.
- Width: 40 inch
- Height: 54 inch
- Description: Acoustic Curtain
- Mounting: Adhesive / Tape
-
Supplier: Mitsubishi Electric Cooling & Heating
Description: Btu/h. Wide airflow pattern for excellent air distribution 4" ventilation air intake knockout Built-in drain condensate lift mechanism Select from MHK1 (preferred), PAR-21MA, or PAR-FL/FA32 remote controllers Long-life air filter included Automatic fan speed
-
Supplier: Mitsubishi Electric Cooling & Heating
Description: (24"x24") ductless heat pump units offer a wide airflow pattern for better air distribution in a less obtrusive style. Intall SLZ in a hard ceiling (with an access panel for servicing) or in a 2'x2' drop ceiling. Rated capacities range from 8,400 to 15,000 Btu/h. Wide airflow
-
Supplier: Tripp Lite by Eaton
Description: professional maintenance is required for simple operation.Point the Cold Air Precisely Where It’s Most NeededClose-coupled cooling delivers cold air near heat loads to discourage recirculation and increase energy efficiency. An included 71-inch flexible hose lets you aim the
- Cooling Capacity: 11,941.316956670078 BTU/hr
- Voltage: 115 VAC
- Frequency: 60 Hz
- Type: Enclosure, Portable
-
Supplier: Fuji Electric Corp. of America
Description: control input interface Typical applications: AC 100–240 V three-phase inverter drives for small-power AC motors, including air-conditioner and heat-pump compressor drives and ventilation / fan motor drives.
- Output Voltage: 650 volts
- Output Current: 20 amps
- Technology: IGBT, Intelligent Power Module (IPM)
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: PCE-910 is a portable handheld digital differential pressure manometer used to measure differential pressure in pneumatic, compressor and pump installations, valves, tanks and heating, ventilation and air conditioning (HVAC) systems. The PCE-910 features a dust-proof,
- Working Pressure Range: -29 to 29 psi
- Accuracy: 2 ±% FS
- Pressure Measurement: Differential
- Display Type: Digital
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: PCE-917 is a portable handheld digital differential pressure gauge, meter or manometer used to measure differential pressure in pneumatic, compressor and pump installations, valves, tanks and heating, ventilation and air conditioning (HVAC) systems. The PCE-917 features a
- Working Pressure Range: -101.5 to 101.5 psi
- Accuracy: 2 ±% FS
- Pressure Measurement: Differential
- Features: Digital, Other
-
Supplier: Trane Company
Description: right comfort environment. Not only do our chillers provide the right temperature, humidity and ventilation, they also help reduce your cost of operation, provide energy efficiency and minimize environmental impact. In fact, Trane EarthWise™ CenTraVac™ chiller received the U.S. EPA’s Climate
- Cooling Capacity: 35.17 to 13,892.15 kW
- Condenser Cooling: Air-Cooled, Water-Cooled
- Application: HVAC, Industrial
-
Supplier: Infineon Technologies AG
Description: Applications Home appliances Room air conditioners Motor control and drives Motor control for industrial automation Heating ventilation and air conditioning (HVAC) Applications Residential air conditioning: Smart (IoT) and efficient cooling Washing and drying
- Category: Development Board
- Features: Other
-
Supplier: Infineon Technologies AG
Description: with isolation material Up to 20% Iout increase for higher power output Complete manufacturing process control Easy paralleling Applications Automotive high-voltage e-compressor General purpose motor drive - variating frequency and voltage Heating ventilation and air
- VF: 1.7 to 2.1 volts
- IF: 40,000 to 42,000 mA
- IR: 0.04 mA
- trr: 76 ns
-
Supplier: Haida International Equipment Co., Ltd.
Description: compressor 20. Power: AC380V. 50Hz. three phase Safety Protection: Over heat protection for fan, Over load protection for cooling system, Over pressure protection for cooling system, Over temperature protection, Over heat and over flow protection for water pump,
- Humidity Range: 50 to 90 % RH
- Configuration: Floor Mount
- Parameters: Humidity
- Features: Humidity Control
-
Supplier: Xoxide
Description: micro vapor-compression refrigeration system, which is one of the most widely used methods for air-conditioning of large public buildings, hotels, hospitals, cars, and many other establishments. This elaborate system uses a circulating liquid refrigerant, which absorbs and removes heat
-
Supplier: Infineon Technologies AG
Description: hall sensors optional) Full protection for power stage and motor Full flexibitlity on gate driver and power stage Applications Automotive electric pumps and fans 12 V Automotive high-voltage e-compressor Heating ventilation and air conditioning (HVAC) Home appliances
- Product: PWM Drive
-
Supplier: Haida International Equipment Co., Ltd.
Description: 3. Control system: LCD programmable controller 4. Filter: Window glass filter / daylight filter 5. Light source: Air cooled long arc xenon lamp 6. Internal Dimension (W*D*H): 700*500*600mm 7. Chamber humidity range: 55%~90% RH 8. Chamber temperature : 35℃~90℃ Main Feature: 1.
- Temperature Range: 35 to 90 C
- Humidity Range: 55 to 90 % RH
- Configuration: Floor Mount
- Temperature Control: Heating
-
Description: turbines, and other downstream equipment. Chemical processing: Removing solid impurities from various chemical substances to maintain product quality and protect processing equipment. HVAC systems: Filtering debris from heating, ventilation, and air conditioning systems to improve
- Valve Type: Directional Valves
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
RELIABILITY For Air Conditioning and Refrigeration Compressors The pressure is on to design compressors and compressor components that are targeted to meet customer’s increasing higher speed and higher load needs and COP (co-efficient of performance) improvements. But when these (read more)
Browse Plain Bearings and Sleeve Bearings Datasheets for GGB -
RELIABILITY For Air Conditioning and Refrigeration Compressors The pressure is on to design compressors and compressor components that are targeted to meet customer’s increasing higher speed and higher load needs and COP (co-efficient of performance) improvements. But when these (read more)
Browse Industrial Coatings Datasheets for GGB -
-duty portable compressor in our popular MOBILAIR™ line. This versatile unit delivers up to 295 cfm at 100 psig, and is designed for civil and commercial construction, demolition, sand-blasting, fiber optic cable blowing and other utility applications. The MOBILAIR M81 is (read more)
Browse Air Compressors Datasheets for Kaeser Compressors, Inc. -
Low emissions, reliable in all conditions, and designed for heavy-duty performance. Kaeser’s M30 Utility Mobilair™ portable compressor offers heavy-duty performance in a lightweight package. This compact unit delivers up to 100 cfm at 100 psig and has been (read more)
Browse Air Compressors Datasheets for Kaeser Compressors, Inc. -
Laird & Company has been pioneering and perfecting Applejack brandy for 325 years. Laird & Company produces eight expressions of their iconic apple distillate, as well as a ready-to drink cocktail. In particular, their internationally known “Applejack” has (read more)
Browse Air Compressors Datasheets for Rogers Machinery Company, Inc. -
with Internal Battery Back-up Actuators in the ventilation system For this application, electric actuators usually control the ventilation dampers in the nacelle. Dampers are used to regulate the temperature inside the nerve system of the wind turbine. Opening or (read more)
Browse Electric Valve Actuators Datasheets for Indelac Controls, Inc. -
individual solutions for research and development, operative leasing and contracting. SPECIALIZING IN TEMPORARY OIL-FREE BLOWER AND COMPRESSOR SOLUTIONS UNDER 50 PSIG 100% oil-free air solutions for a wide range of industry sectors. Aerzen Rental provides best (read more)
Browse Fans and Blowers (industrial) Datasheets for Aerzen USA Corp. -
troublesome factor because contaminants are everywhere. Typical contaminants are: Air Water Cleanup / process chemicals Particulates Monitoring pumps with oil analysis is an accepted method for (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific -
The M58 Utility is the latest addition to Kaeser's award-winning Mobilair™ line of portable rotary screw compressors. This versatile compressor is designed for cross mounting on service vehicles and delivers 210 cfm at 100 psig. It is ideal for public works, utility, and other field work (read more)
Browse Air Compressors Datasheets for Kaeser Compressors, Inc. -
, as well as individual solutions for research and development, operative leasing and contracting. SPECIALIZING IN TEMPORARY OIL-FREE BLOWER AND COMPRESSOR SOLUTIONS UNDER 50 PSIG 100% oil-free air solutions for a wide range of industry sectors. Aerzen Rental (read more)
Browse Air Compressors Datasheets for Aerzen USA Corp.
Conduct Research Top
-
Ambient Air's Impact on Compressed Air System Performance
Ambient air conditions have a. significant impact on rotary screw. air compressor and refrigerated air. dryer performance. Understanding. and managing equipment inlet air. pressure and temperature, ensuring. proper compressor room ventilation,. and managing airborne particulates,. caustic gases
More Information Top
-
Electromagnetic Compatibility in Railways
Moreover, it is not the occasional operation of a contactor for emergency or protection that represents a relevant source of emissions, rather the frequent connection and disconnection of an inductive load such as a fan or compressor for ventilation or air -conditioning.
-
Journal of Spacecraft and Rockets > Space flight simulator for U.S. Air Force Aerospace Research Pilot School.
A small air compressor provides ventilating air for the suit and pressurizes it to a maximum of 5 psi if cockpit decompression is simulated.
-
The method of aluminothermic neutralization and recycling of copper electroplating sludge
After that, the volume of the apparatus was subjected to forced ventilation with an air compressor for 3 min in order to maximize removal and neutralization of gaseous reaction products.
-
Research results and utility experience workshop: Proceedings
Air conditioning, ventilation fans and air compressors for electrolyte agitation system: high parasitic losses, maintenance costs.
-
Failure analysis of 7500 HP induction motors driving reciprocating compressors with three years service
This situation is compounded because of poor air ventilation in the compressor building for station “A” and elevated ambient temperature during summer months.
-
A miniature, 500 000 rpm, electrically driven turbocompressor
Examples are the compressors for heating, ventilation and air conditioning (HVAC) in cars or air pressurization for aircraft cabins.
Indicates content that may require registration and/or purchase.