Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Waukesha Cherry-Burrell, An SPX Brand
Description: cover Versatile 4-way mounting of gear case, including vertical alignment of ports Product Benefiits: Pumps with flushed double mechanical seals can run dry indefinitely Very low shear, product not damaged during pumping No internal rotor contact Large fluid cavities can pump
- Features: Positive Displacement Pumps
- Pump Type: Rotary Lobe Pumps
-
Supplier: KSB AG
Description: Design Vertical pump set integrated in the reactor pressure vessel, glandless pump with leak-free, low-maintenance wet motor. Applications Reactor coolant recirculation in boiling water reactors (BWR). Overview of technical data eClass assignment 36410000; 36410101;36410100 Main
- Features: Centrifugal Pumps, Circulation Pumps, Positive Displacement Pumps, Water Pumps
-
Supplier: Accuris
Description: PUMP, ROTARY (POSITIVE DISPLACEMENT, TURBINE DRIVEN, VERTICAL FUEL OIL SERVICE)
-
-
Supplier: KSB AG
Description: Design Vertical annular casing pump with forged pressure boundary and diffuser. Applications Core flooding, emergency cooling and residual heat removal systems, ancillary systems, acid feed systems and low- pressure feed systems. Overview of technical data eClass assignment 36410000;
- Features: Centrifugal Pumps, Positive Displacement Pumps, Water Pumps
-
Supplier: KSB AG
Description: Design Multistage horizontal or vertical centrifugal pump in ring-section design, long-coupled and close-coupled variant, with axial or radial suction nozzle, cast radial impellers and motor-mounted variable speed system. Applications Water and drinking water supply systems, general
- Features: Centrifugal Pumps, Positive Displacement Pumps, Water Pumps
-
Supplier: KSB AG
Description: Vertical tubular casing pump with mixed flow propeller. Pump inlet with bellmouth or suction elbow, pull-out design available, discharge nozzle arranged above or below floor, flanges to DIN or ANSI standards available. Applications Handling of raw, pure, service and cooling
- Maximum Discharge Flow: 22.014333333333333 to 286.1863333333333 GPM
- Media Temperature: 176 F
- Water Temperature: 176 F
- Power Source: AC Powered
-
Supplier: SEEPEX Inc.
Description: SEEPEX semi-submersible pumps drain full containers, basins and barrels. They convey abrasive or corrosive conveying products with low to high viscosity. Individually sized and designed for the application, they are easy to maintain and have low operating costs. Overall, our semi-submersible
- Maximum Discharge Flow: 1,300 GPM
- Maximum Discharge Pressure: 180 psi
- Discharge Size: 8 inch
- Pump Housing Material: Cast Iron, Plastic, Stainless Steel
-
Supplier: NETZSCH Pumps North America, LLC
Description: No Description Provided
- Maximum Discharge Flow: 620 GPM
- Maximum Discharge Pressure: 360 psi
- Power Source: None, Pump Only
- Features: Positive Displacement Pumps
-
Supplier: ASTM International
Description: This specification defines the requirements for rotary positive displacement pumps for shipboard use. This specification does not include pumps for hydraulic service or cargo unloading applications. Pumps under this specification include the following types and classes:
-
Supplier: NETZSCH Pumps North America, LLC
Description: contamination from the environment. With NEMO® Aseptic Plus pumps, the inlet connection is closer to the seal area to improve the flow of product through the pump. The pump casing is a smaller diameter to reduce the amount of product in the body at one time. This pump is
- Maximum Discharge Flow: 620 GPM
- Maximum Discharge Pressure: 340 psi
- Power Source: AC Powered
- Features: Positive Displacement Pumps, Sanitary Pumps
-
Supplier: Vaughan Company
Description: Vaughan Company, with over 50 years of solids handling experience, introduces the Triton® screw centrifugal pumps, combining the benefits of Vaughan’s superior pump designs with the advantages of high efficient, non-clogging performance. The Triton screw centrifugal pump’s open
- Features: Centrifugal Pumps, Positive Displacement Pumps
- Pump Type: Screw Pumps
-
Supplier: 3X Ceramic Parts Company Limited
Description: 0.2ml~50ml Ceramic Rotary Valve Metering Pump Technical indexes of ceramic filling metering pump 1. Loading range: 0.2-50ml; 2. Service temperature: 10 ~ 40 ℃; 3. Filling accuracy standard: when the filling volume is less than 2ml, the upper and lower deviation shall not exceed ± 1%;
- Media Temperature: 50 to 104 F
- Features: Metering Pumps, Positive Displacement Pumps
-
Supplier: KRAL AG
Description: casing coating have been designed for improved sliding properties in such a way that low viscosity fluids is pumped with no problem. The KRAL machine tool coolant pump can be supplied for dry or wet installation. A mounting flange has already been provided for vertical wet
- Maximum Discharge Flow: 6.6 to 47.519999999999996 GPM
- Maximum Discharge Pressure: 1,740.4524 psi
- Discharge Size: 0.75 to 1.5 inch
- Media Temperature: 70 to 356 F
-
Supplier: jbj Techniques Limited
Description: For hydraulic oils, lubricating oils. Special version for heavy fuel. Allowable delivery pressure (continuous) up to 16 bar from 1000 to 3600 rpm (vertical arrangement). Allowable delivery pressure (continuous) up to 16 bar from 750 to 1800 rpm (horizontal arrangement).
- Maximum Discharge Flow: 1,267.2 GPM
- Maximum Discharge Pressure: 232.06032 psi
- Media Temperature: 32 to 302 F
- Pump Housing Material: Cast Iron
-
Supplier: Alfa Laval Inc.
Description: The OptiLobe is an optimized rotary lobe pump that is a cost-effective alternative to Alfa Laval SRU and SX rotary lobe pumps. Designed for standard duties within the food, dairy and beverage industries. Simplicity at its best Simplicity of installation, operation and maintenance are
- Maximum Discharge Flow: 48 GPM
- Maximum Discharge Pressure: 116.03016 psi
- Discharge Size: 1.5 to 3 inch
- Pump Housing Material: Cast Iron
-
Supplier: General Pump
Description: Series – Specifications: Inlet Pressure: 30-70 PSI Shaft Diameter: 2.56";/65 mm TR Stroke: 5.12";/130 mm SR Stroke: 3.54";/90 mm Pump Dimensions: 50.0"; x 41.0"; x 28.5"; Crankcase Oil Capacity: 9.24 gal. (vertical) 13.75 gal. (horizontal) Use GP Series 220 Oil
- Maximum Discharge Flow: 37.8 GPM
- Maximum Discharge Pressure: 11,600 psi
- Media Temperature: 104 F
- Horsepower: 300 HP
-
Supplier: MOUVEX-Blackmer
Description: The new BLK T lobe pump takes over from the tireless CCL 50i. Its exclusive innovations will make it your best ally to satisfy the ever-increasing transport requirements. Monitor your process with the pumping chamber window. Removable connectors allow you to choose the best configuration
- Maximum Discharge Flow: 220.14333333333335 GPM
- Maximum Discharge Pressure: 101.52639 psi
- Power Source: None, Pump Only
- Features: Positive Displacement Pumps, Utility Pumps
-
Description: In a class by itself - the LK is a motor driven, mechanically actuated diaphragm metering pump with a maximum capacity of 114 GPH (432 l/h) and maximum pressure of 225 PSI (1.5 MPa). This expanded flow range makes the LK a perfect compliment to the E-Class Metering Pump Line. The LK
- Maximum Discharge Flow: 1.905 GPM
- Maximum Discharge Pressure: 45 psi
- Discharge Size: 1 inch
- Power Source: AC Powered
-
Supplier: Xylem Applied Water Systems
Description: G56 Beerjet Model No.: G56 Series Air compression can be used to pressurize the beer pumps Cost-effective: no need for mixed gases or gas blenders The beer pump increases the pressure in the product dispense line, which ensures the inherent gas in the solution (beer) cannot break out
- Maximum Discharge Flow: 5 GPM
- Maximum Discharge Pressure: 90 psi
- Discharge Size: 0.5118113 inch
- Media Temperature: 120 F
-
Supplier: Clark Solutions
Description: continuous operation is of paramount importance. The unique compact vertical construction of the bellows/air pump allows installation in tight spaces. Special features such as diodes or thermal cut-off devices can be integrated into the coil windings and the boxer pump can be
- Maximum Discharge Flow: 0.7260000000000001 GPM
- Maximum Discharge Pressure: 1.8123804 psi
- Discharge Size: 0.1875 inch
- Power Source: AC Powered
-
Description: In a class by itself - the LK is a motor driven, mechanically actuated diaphragm metering pump with a maximum capacity of 114 GPH (432 l/h) and maximum pressure of 225 PSI (1.5 MPa). The LK Series is ideal for chemical feed applications in a wide range of fields, including water treatment,
- Maximum Discharge Flow: 0.15833333333333333 GPM
- Maximum Discharge Pressure: 150 to 225 psi
- Discharge Size: 0.5 inch
- Horsepower: 0.333 HP
-
Supplier: Pump Solutions Group
Description: Particular attention has been paid to the form of the product chambers when designing the metal pneumatic diaphragm pumps from ALMATEC. Result: soft contours, smooth flow channels and no dead spaces. The three pump sizes in the CHEMICOR series permit a maximum delivery volume of 4.5
- Pump Type: Diaphragm Pumps, Self-Priming Pump
- Features: Water Pumps
-
Supplier: Rogers Machinery Company, Inc.
Description: PD Plus Blowers 4000 include: Vertical & Horizontal Standard Lip/Lab Seals This series has numerous uses in pneumatic conveying, wastewater treatment, and the general process industry where high pressure, high volume air is required. Seal areas are vented to atmosphere to relieve process
- Features: Positive Displacement Pumps
-
Supplier: Clark Solutions
Description: continuous operation is of paramount importance. The unique compact vertical construction of the pump allows installation in tight spaces. For OEM projects, special features such as diodes or thermal cut-off devices can be integrated into the coil windings and the pump could be
- Maximum Discharge Flow: 0.7260000000000001 GPM
- Maximum Discharge Pressure: 1.81297125 psi
- Power Source: DC Powered
- Pump Type: Diaphragm Pumps
-
Supplier: Johnson Pump, An SPX Brand
Description: The TopLobe-series is available in 12 different sizes. Shaft seal options include single and double mechanical as well as lip seals. Multi-foot for vertical or horizontal mounting. Heating/cooling systems for front cover. Built-on safety relief valves as an option. Connections from 20 mm to
- Maximum Discharge Pressure: 174.04524 psi
- Discharge Size: 1.574804 inch
- Power Source: None, Pump Only
- Features: Positive Displacement Pumps
-
Supplier: Western Integrated Technologies
Description: Description Variable displacement, axial piston pump for open-circuit applications Medium pressure, continuous operation at pressures up to 280 bar High drive speed models for mobile markets and low noise models for industrial markets Quiet and efficient control capability Benefits
- Maximum Discharge Pressure: 4,061.0556 psi
- Power Source: None, Pump Only
- Pump Type: Piston / Plunger Pumps, Reciprocating Pumps
- Features: Positive Displacement Pumps
-
Supplier: Aerzen USA Corp.
Description: Housing flanges with O-ring-seals, vacuum-tight. Lube oil supply is effected by splash lubrication. Shaft seals by combined oil slinger-piston ring labyrinth seals. The driving shaft is sealed by double radial seal rings with grease barrier. Direction of flow vertical from top to bottom or
- Ultimate Operating Vacuum: 150.0567648946148 torr
- Pumping Speed: 105.84 to 57,036 CFM
- Mounting: Floor / Skid
- Application: General Purpose / Industrial
-
Description: Parker V-Pak Low Profile Hydraulic Power Units are vertical design, 303 liter (80 gallon) reservoirs utilizing Parker Variable Volume Piston Pumps. Features/ Benefits • Vertical Design • Submerged Pump • Precision Pump Mounting Adapters • Suction Strainer •
- Flow: 8 to 36 GPM
- Reservoir Capacity: 80 gallons
-
Description: leak points • Glycerin-filled pressure gauge for protection against system shock • Oil level gauge with thermometer for improved diagnostics Increased Lifespan • Submerged pump to protect from cavitation Design and Flexibility • Quieter operation • Vertical orientation to save floor
- Operating Pressure: 3,002.28039 psi
- Flow: 0.9 to 9.6 GPM
- Total Power: 20 HP
- Unit Weight: 340 lbs
-
Supplier: Hydraulic Institute (HI)
Description: the overall peak-to-peak displacement is required in addition to overall RMS velocity. The Hydraulic Institute standard pump type nomenclature provided in ANSI/HI 1.1-1.2 Rotodynamic (Centrifugal) Pumps for Nomenclature and Definitions and ANSI/HI 2.1-2.2 Rotodynamic
-
Description: vibration depending on the type of turbine, the orientation of the shaft (i.e. horizontal or vertical) and for each of the bearing locations. This document is based on statistical analysis and provides criteria for the most common types of turbines, pump-turbines and pumps. For
-
Supplier: OMEGA Engineering, Inc.
Description: The FLC Series is the economical way to monitor municipal water flows, verify pump outlets and monitor fluid conditions. Piston design allows for horizontal, vertical or inverted installation and is a proven method for accurate, dependable flow rate indication. The compact design
- Pipe Diameter: 1 to 3.4 inch
- Media Temperature Range: 199.4 to 249.8 F
- Liquid Volumetric Flow Rate: 0.5 to 30 GPM
- Operating Pressure: 325 psi
-
Supplier: HydraCheck Inc.
Description: Flow Indicators are designed for continuous monitoring or intermittent use commissioning and servicing hydraulic systems up to 5000 PSI, 345 bar. The large clear 63mm diameter dial ensures that quick checks can be made to determine pump performance and setting of flow control valves. They can
- Media Temperature Range: 14 to 122 F
- Liquid Volumetric Flow Rate: 100 GPM
- Operating Pressure: 6,000 psi
- Operating Temperature: 14 to 122 F
Find Suppliers by Category Top
Featured Products Top
-
. Components like positive displacement pumps (gear pumps, diaphragm pumps), centrifugal pumps, and vertical turbine pumps are highly susceptible to damage if any backflow occurs. 2) Slowly allow the disc to swing close in systems that allow backflow. Some components like submersible pumps and (read more)
Browse Water Control Gates Datasheets for McWane Plant and Industrial -
The Effects of Water Hammer And Pulsations Quick closing valves, positive displacement pumps, and vertical pipe runs can create damaging pressure spikes, leading to blown diaphragms, seals (read more)
Browse Industrial Valves Datasheets for Plast-O-Matic Valves, Inc. -
-duty applications include loaded conveyors, positive-displacement pumps, mixers, and selected compressors. The final drive selection should be based on motor current, torque requirements, acceleration time, ambient temperature, switching frequency, and expected overload profile. Motor-Control Performance (read more)
Browse Electric Rotary Actuators Datasheets for ERSAELECTRONICS PTE. LTD.
Conduct Research Top
-
Calculating the Effects of Water Hammer & Pulsations
Quick closing valves, positive displacement pumps, and vertical pipe runs can create damaging pressure spikes, leading to blown diaphragms, seals and gaskets also destroyed meters and gauges.
More Information Top
-
Circulation of perivisceral fluid in the sea urchin Lytechinus variegatus
Other proposed mechanisms generating perivisceral-fluid flow include internal organ movements (Farmanfarmaian, 1966), internal volume adjustments associated with both feeding and tubefoot extension or retraction (Buchanan, 1969), and vertical displacement ( pumping ) activities of the Aristotle's lantern (Jensen, 1985).
-
In-line filter included into the syringe infusion pump assembly reduces flow irregularities
Abstract Purpose: To evaluate whether an in-line filter inserted in the syringe pump infusion line assembly influences start-up times and flow irregularities during vertical pump displacement at low infusion rates.
-
Accurate continuous drug delivery at low infusion rate with a novel microvolumetric infusion pump (MVIP): pump design, evaluation and comparison to the current...
The novel MVIP concept has thereby proven to eliminate most problems during infusion start‐up, steady state flow and vertical pump displacement , and has the potential of revolutionising infusion technology and setting a new dimension in patient safety.
-
Syringe pump displacement alters line internal pressure and flow
… been reported that the actual flow from a syringe pump changes due to vertical movement of the pump in vitro, but a direct study of the in vivo effects of fluid delivery irregularities caused by vertical pump displacement has not been performed.
-
In-line filter included into the syringe infusion pump assembly reduces flow irregularities.
To evaluate whether an in-line filter inserted in the syringe pump infusion line assembly influences start-up times and flow irregularities during vertical pump displacement at low infusion rates.
-
Syringe pump displacement alters line internal pressure and flow.
… been reported that the actual flow from a syringe pump changes due to vertical movement of the pump in vitro, but a direct study of the in vivo effects of fluid delivery irregularities caused by vertical pump displacement has not been performed.
-
Multibody Dynamics
The membrane is a flexible suspension with some particularities: • a low stiffness for angular movements on the roll and pitch axes and the linear vertical pumping displacement , • a very high stiffness for linear movements perpendicular to the vertical direction and …
-
Accurate continuous drug delivery at low infusion rate with a novel microvolumetric infusion pump (MVIP): pump design, evaluation and comparison to the current...
The novel MVIP concept has thereby proven to eliminate most problems during infusion start-up, steady state flow and vertical pump displacement , and has the potential of revolutionising infusion technology and setting a new dimension in patient safety.
-
A literature review on flow‐rate variability in neonatal IV therapy
… the other study of Weiss et al., (25) five different types of infusion tubing were tested at preprogrammed flow rates of 0.5, 1.0, and 1.5 mlÁhÀ1 to evaluate the influence of infusion tubing compliance during vertical displacements of pumps .
-
Considering the effect of body force for regional land displacements
Comparison of the vertical displacements for pumping in confined and phreatic aquifers at a distance of 50 m from the pumping well .
Indicates content that may require registration and/or purchase.