-
Supplier: Western Integrated Technologies
Description: High flow Valve O-ring or 4-bolt Flange Ports Pilot operate, manual or air piloted 3500 PSI rated
- Pressure Rating: 3,500 psi
- Features: Control Valves, Pilot Operated
- Valve Type: Directional Valves
- Media: Hydraulic Fluid
-
Supplier: Western Integrated Technologies
Description: Exceptional size to pressure drop ratio .47" spool stroke – industry leader; outstanding feathering control Electrohydraulic operation now available Differential main relief – quick response and low pressure rise
- Pressure Rating: 3,500 psi
- Number of Ports/Ways: 4
- Features: Control Valves
- Valve Type: Directional Valves
-
Description: action 3-way control valves direct action mixing type Description: The plug structure of Three-way control valve is designed to flow to open. If valve plug in the valve seat that is mixing service control valve. There are two input ports and
- Features: Control Valves
- Valve Type: Directional Valves, Diverter Valves, Mixing Valves
-
-
Description: flow rate and small flow rate ratio: R = Gmax / Gmin Gmax for the temperature control valve fully open when the flow rate, can also be seen as a radiator design flow; Gmin is with the temperature control valve right degree size and change. Radiator system, temperature
- Features: Control Valves
- Valve Type: Directional Valves
- Actuation: Electric
- Primary Material: Stainless Steel, Steel
-
Description: action 3-way control valves direct action mixing type Description: The plug structure of Three-way control valve is designed to flow to open. If valve plug in the valve seat that is mixing service control valve. There are two input ports and
- Features: Control Valves
- Valve Type: Directional Valves, Globe Valves, Mixing Valves
- Media: Steam
-
Description: 316(0Cr18Ni12Mo2Ti), 17-4PH Cage 9Cr18, 316+No.6 Packing PTFE RPTFE Graphite Characteristic Flow Curve of Plug Control Valves What Is The Difference Between Pressure Control Valve and Flow Control Valve characteristic flow curve of plug control
- Media: Air, Steam
- Features: Control Valves, Shut Off Valves
- Valve Type: Directional Valves, Plug Valves
-
Supplier: Radwell International
Description: DIRECTIONAL CONTROL VALVE , D03 VALVE, 80 L/MIN MAX FLOW, 110-120 VAC, 50/60 HZ COIL. FREE 2 YEAR RADWELL WARRANTY
- Features: Control Valves
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: Product Features • Bi-directional flow (fully opened or fully closed) • Directional handle indicating on-off position • Low operating torque • Encapsulated seat • Single piece ball stem to eliminate backlash • One piece body to eliminate multiple seal points. • Unique, top-loaded
- Pressure Rating: 1,000 psi
- Valve Type: Ball Valves
- Media: Gas
- Primary Material: Stainless Steel
-
Supplier: Air Compressors Direct
Description: extended pump life Auto Start/Stop Control w/ Pressure Unloader •Set at 105-125 PSI Added Features •Protectively mounted fittings & manual tank drain •Tank gauge & Pressure relief safety valve •Special unloading valves to assist in motor starting
- Flow Capacity: 28.7 SCFM
- Horse Power: 5 HP
- Power Source: AC Single Phase
-
Supplier: HAWE North America Inc.
Description: directional valves directly mounted. These pumps are commonlyused in hazardous areas where electricmotor drive pumps may cause fire orexplosion such as in dye works, mining, pyrotechnic industry, petroleum refineries etc. These pumps also perform well inlaboratory presses, jigs or
- Maximum Discharge Pressure: 3,480.9048 psi
- Pump Type: Hydraulic Pumps
- Power Source: None, Pump Only
-
Supplier: Dorner Manufacturing Corp.
Description: pallet widths up to 400 mm. 80 mm diameter pneumatic lift cylinder provided for pallet widths 480 to 800 mm. Includes air fittings for ¼ inch push in air line. Solenoid valves, flow control and plumbing not provided. Lift cylinder includes magnetic piston for position sensing. Sensors
- Conveyor Type: Pallet / Puck Conveyor
-
Supplier: U.S. Plastic Corporation
Description: control and flexibility for transferring and dosing liquids. Fluid contacts only the tubing for contamination-free pumping. Flow rates are from 0.005 milliliters per minute to 600 milli-liters per minute. Variable-speed flow control and five different tubing sizes provide fine
-
Supplier: Traceable® Products
Description: draws so little power it will run for five months on a car battery. Accessory Chemical-Resistant Check Valves Tubing barbed check valves are constructed of chemical-resistant Kynar® body and Viton® valve for an inert high purity smooth and clear flow path. Use with acids, bases,
- Maximum Discharge Flow: 0.00216621081 GPM
- Media Temperature: 500 F
- Power Source: AC Powered
- Pump Type: Peristaltic Pumps, Positive Displacement Pumps, Self-Priming Pump
-
Supplier: Traceable® Products
Description: draws so little power it will run for five months on a car battery. Accessory Chemical-Resistant Check Valves Tubing barbed check valves are constructed of chemical-resistant Kynar® body and Viton® valve for an inert high purity smooth and clear flow path. Use with acids, bases,
- Maximum Discharge Flow: 0.625 GPM
- Media Temperature: 200 F
- Power Source: AC Powered
- Features: Other
-
Supplier: Cole-Parmer
Description: corrosive materials. They provide outstanding flow control and flexibility for transferring and dosing liquids. Fluid contacts only the tubing for contamination-free pumping. |
Flow rates are from 0.03 milliliters per minute to 8.2 milliliters per minute. Variable-speed flow control- Maximum Discharge Flow: 0.00216621081 GPM
- Power Source: DC Powered
- Pump Type: Metering Pumps, Peristaltic Pumps
-
Supplier: Cole-Parmer
Description: corrosive materials. They provide outstanding flow control and flexibility for transferring and dosing liquids. Fluid contacts only the tubing for contamination-free pumping. |
Flow rates are from 0.4 milliliters per minute to 85 milliliters per minute. Variable-speed flow control- Maximum Discharge Flow: 0.02245462425 GPM
- Power Source: DC Powered
- Pump Type: Metering Pumps, Peristaltic Pumps
-
Supplier: Cole-Parmer
Description: corrosive materials. They provide outstanding flow control and flexibility for transferring and dosing liquids. Fluid contacts only the tubing for contamination-free pumping. |
Flow rates are from 0.005 milliliters per minute to 1.8 milliliters per minute. Variable-speed flow- Maximum Discharge Flow: 0.00047550969 GPM
- Power Source: DC Powered
- Pump Type: Metering Pumps, Peristaltic Pumps
-
Liquid Handling Pumps - Cole-Parmer Peristaltic Pump; 4.0 to 600 mL/min, 12VDC/115VAC -- GO-73160-33Supplier: Cole-Parmer
Description: corrosive materials. They provide outstanding flow control and flexibility for transferring and dosing liquids. Fluid contacts only the tubing for contamination-free pumping. |
Flow rates are from 4.0 milliliters per minute to 600 milliliters per minute. Variable-speed flow control- Maximum Discharge Flow: 0.15850323 GPM
- Power Source: DC Powered
- Pump Type: Metering Pumps, Peristaltic Pumps
-
Supplier: Clippard
Description: Electronic Solenoid Valve
- Valve Size: 0.19 inch
- Pressure Rating: 50 psi
- Number of Ports/Ways: 2
- Power: 12 volts
-
Supplier: Clippard
Description: 4-Way Twin Pilot Valve, Spring Return
- Pressure Rating: 150 psi
- Number of Ports/Ways: 4
- Primary Material: Acetal
- Media: Air, Compressed Air
-
Supplier: Clippard
Description: Electronic Solenoid Valve
- Valve Size: 0.19 inch
- Pressure Rating: 25 psi
- Number of Ports/Ways: 3
- Power: 24 volts
-
Supplier: Clippard
Description: 4-Way Interface, 2-Position
- Pressure Rating: 150 psi
- Number of Ports/Ways: 4
- Primary Material: Acetal
- Media: Air, Compressed Air
-
Supplier: Pneumadyne, Inc.
Description: Cost effective, space saving solution for the use of single or multiple valves. A wide variety of connector, electrical and mounting options are available to accommodate numerous applications. Convenient Line & 90° Connectors (both with LED) provide quick electrical connection when used in
- Valve Size: 0.19 inch
- Pressure Rating: 125 psi
- Number of Ports/Ways: 2
- Media Temperature: -20 to 160 F
-
Supplier: ASCO
Description: Modular reality, plug together flexibility in design! Sub-miniature 3-way and 4-way solenoid air pilot actuated valves. Available in manifold & base mount. Electronic interface options include DeviceNet, Profibus-DP, 1771 Remote I/O, and DeviceLogix.
- Pressure Rating: 150 psi
- Number of Ports/Ways: 4
- Media Temperature: -10 to 115 F
- Flow (Cv): 0.25
-
Supplier: DK-LOK U.S.A.
Description: Up to 3000psig (206 bar) Up to 65℃ (150℉) SS316, Brass 2-way and 3-way actuation Sealing with out system pressure Analytical and Sampling application DK-LOK OD 1/16 - OD 3/4 inch Pipe thread 1/8 -1/2 inch
- Valve Size: 0.187 inch
- Pressure Rating: 1,000 psi
- Number of Ports/Ways: 2
- Media Temperature: 50 to 150 F
-
Supplier: Enfield Technologies
Description: Enfield Technologies model proportional valves are the newest addition to 5 - Ported, 4 - Way valve product offering. While compact, they remain big on versatility, with a rugged design specifically designed for in - line or custom manifold mounting. The bi - directional linear
- Flow (Cv): 0.35
- Media: Air, Compressed Air, Gas
- Primary Material: Aluminum, Steel
- Valve Type: Cartridge / Manifold Valves, Directional Valves, Servo Valves, Solenoid Valves
-
Supplier: Atos North America
Description: DPZO-A are two stage proportional valves without position transducer, which provide both directional and non compensated flow control according to the electronic reference signal. They operate in association with electronic drivers, which supply the proportional valves
- Valve Size: 0.393701 to 1.2598432 inch
- Pressure Rating: 5,076.3195 psi
- Number of Ports/Ways: 4
- Media Temperature: -4 to 176 F
-
Supplier: Pneumadyne, Inc.
Description: Cost effective, space saving solution for the use of single or multiple valves. A wide variety of connector, electrical and mounting options are available to accommodate numerous applications. Convenient Line & 90° Connectors (both with LED) provide quick electrical connection when used in
- Valve Size: 0.15625 to 0.19 inch
- Pressure Rating: 125 psi
- Number of Ports/Ways: 2
- Media Temperature: -20 to 160 F
-
Supplier: DK-LOK U.S.A.
Description: Up to 10000psig (689 bar) Up to 230℃ (446℉) SS316, Carbon Steel 2-way and 3-way side and bottom entry DK patented Locking Device optional Panel Mounting optional DK-LOK OD 1/4 - OD 1 inch Pipe thread 1/4 -1 inch
- Valve Size: 0.39 inch
- Pressure Rating: 10,000 psi
- Number of Ports/Ways: 2
- Media Temperature: -65 to 446 F
-
Supplier: Pneumadyne, Inc.
Description: Cost effective, space saving solution for the use of single or multiple valves. A wide variety of connector, electrical and mounting options are available to accommodate numerous applications. Convenient Line & 90° Connectors (both with LED) provide quick electrical connection when used in
- Valve Size: 0.125 inch
- Pressure Rating: 125 psi
- Number of Ports/Ways: 3
- Media Temperature: -20 to 160 F
-
Supplier: ASCO
Description: Modular reality, plug together flexibility in design! Miniature direct solenoid and solenoid air pilot actuated valves. Manifold mounting with DIN rail option. Electronic interface options include DeviceNet, Profibus-DP, 1771 Remote I/O, and DeviceLogix.
- Pressure Rating: 150 psi
- Number of Ports/Ways: 4
- Media Temperature: -10 to 115 F
- Flow (Cv): 0.25 to 0.4
-
Supplier: Enfield Technologies
Description: motor and spool & sleeve combination ensure the valve ’ s ability to precisely follow a command signal. Features: 5/3 Bi-Directional proportional flow control Linear force motor Infinitely variable valve postioning Low Leakage Fast Shifting Time High Bandwidth
- Valve Size: 0.156 inch
- Pressure Rating: 80 psi
- Number of Ports/Ways: 5
- Media Temperature: 32 to 122 F
-
Supplier: Pneumadyne, Inc.
Description: Cost effective, space saving solution for the use of single or multiple valves. A wide variety of connector, electrical and mounting options are available to accommodate numerous applications. Convenient Line & 90° Connectors (both with LED) provide quick electrical connection when used in
- Valve Size: 0.19 inch
- Pressure Rating: 125 psi
- Number of Ports/Ways: 3
- Media Temperature: 20 to 120 F
-
Supplier: Continental Hydraulics
Description: VSD05M-S SOLENOID OPERATED DIRECTIONAL CONTROL ANTI-SHOCK VALVE Mounting Surface NFPA D05 (ISO 4401-03-02-0-03) Max Pressure 4600 PSI (320 bar) Max Flow Rate 36 gpm (136 l/min) Description These valves conform to NFPA D05 and ISO 4401-05 mounting standards. As the
- Pressure Rating: 4,600 psi
- Features: Control Valves
- Valve Type: Directional Valves, Solenoid Valves, Spool Valves
- Actuation: Electric
Find Suppliers by Category Top
Featured Products Top
-
The DN80 150LB WCB pneumatic 3-way globe control valve is designed to deliver accurate, reliable flow diversion and mixing in demanding industrial environments. With a durable WCB carbon steel body, globe-type throttling, and a pneumatic actuator, it ensures high (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
The Lee Company makes three different kinds of Flow Controls: Restrictor Checks Directional Flow Controls Flow Regulators Restrictor Check Valves Lee Restrictor (read more)
Browse Control Valves Datasheets for Lee Co. (The) -
KRYTAR, Inc., a leader in the design and production of ultra-broadband microwave components and test equipment announces four New BUTLER Matrix models with broadband frequency coverage from 0.5 to 8.0 GHz. A Butler Matrix is a beamforming network used to feed a phased array of (read more)
Browse RF Couplers Datasheets for KRYTAR, Inc. -
pneumatic rack-and-pinion actuators for the new hydraulic valve packages feature anodized aluminum bodies. They are designed for 80 PSI control air pressure and are operable using air, water, nitrogen or other compatible hydraulic fluids from 40 to 120 PSI. Dual travel stops are standard (read more)
Browse Ball Valves Datasheets for Bonomi North America, Inc. -
compact packages. These dual-directional couplers offer the ultimate solution for emerging designs and test and measurement applications including power sampling and measurement, amplifier leveling, VSWR monitoring, field control, and amplifier and load protection. (read more)
Browse RF Couplers Datasheets for KRYTAR, Inc. -
With the features of much larger control modules, these PVMs include a large current range, a minimal width of just 12 mm, and the capability to have two single coil valves or one dual-coil valve controlled either unidirectionally or bi-directionally, offering high repeatability. It also (read more)
Browse I/O Modules and Instruments Datasheets for WAGO -
Product Features • Bi-directional flow (fully opened or fully closed) • Directional handle indicating on-off position • Allow for panel mounting • Single piece ball stem to eliminate backlash • One piece body to eliminate multiple (read more)
Browse Ball Valves Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
deliver a broad spectrum of application solutions. Our team continuously delivers superior product performance and best-in-class customer service. You can count on DeZURIK’s high quality plug valves for exceptional performance in a wide range of shut off and throttling control (read more)
Browse Plug Valves Datasheets for DeZURIK, Inc. -
DynaQuip automated PVC ball valves can be used in any PVC piping system. They offer a lightweight solution that won't rust or corrode. Offered in electric or pneumatic automated options. (read more)
Browse Ball Valves Datasheets for DynaQuip Controls -
NITRO Model includes programmable OLED screen, complete menus, fully directional keypad, and onboard diagnostics. Options include Fail-Safe battery pack and 4-20 mA or 0-10 VDC or MODBUS electronic control. Programmable actuation time 5-10 seconds. CAFE NITRO FAST Model includes programmable (read more)
Browse Ball Valves Datasheets for Plast-O-Matic Valves, Inc.
More Information Top
-
Swarm, Evolutionary, and Memetic Computing
But in DMP the directional vector defined by DE is approximated by its dimensional mean since we … If the new set of control parameters can produce offsprings that eventually survives under DE selection, Vg80 … Bee Colony Algorithm and Simulated Annealing Algorithm for Combined Economic and Emission Dispatch Including Valve Point Effect .
Indicates content that may require registration and/or purchase.