-
Supplier: PCE Instruments / PCE Americas Inc.
Description: The vibration meter has a measuring range of 0 … 200 m/s² for acceleration. In addition to acceleration, the vibration meter can also perform speed, displacement, frequency and an ISO 18016-3 measurement.
- Acceleration: 0 to 20.38735983690112 g
- Proximity / Displacement Range: 0 to 0.0787402 inch
- Frequency Range: 1 to 10,000 Hz
- Minimum Accuracy: 5 +/-% FS
-
Supplier: OMEGA Engineering, Inc.
Description: All industrial machinery vibrates. Monitoring the level of vibration is a useful guide to a machine’s condition. Poor balance, worn bearings, misalignments, and loose fittings in the structure will increase levels of vibration. By monitoring vibration levels, you can determine
- Acceleration: 20.3873598369011 g
- Frequency Range: 10 to 1,000 Hz
- Minimum Accuracy: 5 +/-% FS
- Number of Input Channels: 1 #
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: PCE-VS12 is a vibration meter, analyzer or sensor condition monitoring switch used to measure RMS value, peak value and frequency domain (FFT) of vibration velocity or acceleration piezoelectrically. This IP67-rated vibration monitoring switch features an external
- Acceleration: 0.01019367991845056 to 101.9367991845056 g
- Frequency Range: 2 to 10,000 Hz
- Operating Temperature: -40 to 176 F
- Sensor Input: Accelerometer
-
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: PCE-VC20 is a vibration meter calibrator used to calibrate vibration sensors, analyzers and testers. Suitable for calibrating equipment weighing up to 600 g (1.32 lb), this vibration calibrator generates mechanical vibrations with a quartz-stabilized
- Acceleration: 1.019367991845056 g
- Linear Velocity: 0.393700787401575 in/sec
- Frequency Range: 159.15 Hz
- Sensor Input: Accelerometer, Linear Velocity, Proximity / Displacement
-
Supplier: REED-Direct
Description: SPECIFICATIONS: Ranges: Velocity: 0.01 cm/s to 20.00 cm/s (RMS) Acceleration: 0.1 to 200.0 m/s2 (peak); Displacement: 0.001 to 2.000 mm (peak-peak) Frequency Ranges: Acceleration: 10 to 1kHz ("1" mode), 10 to 10kHz ("10" mode); Velocity: 10Hz to 1kHz; Displacement: 10Hz to 1kHz Accuracy: ±5%
- Acceleration: 0.0101936799184506 to 20.3873598369011 g
- Linear Velocity: 0.00393700787401575 to 7.8740157480315 in/sec
- Frequency Range: 10 to 10,000 Hz
- Features: Battery Powered
-
Supplier: Wilcoxon Sensing Technologies
Description: Hand held vibration meter, MachineryMate200, simple to use vibration data collector and handheld vibration analyzer with built-in accelerometer. Displays overall vibration velocity, 3 frequency bands based on running speed, and 100/800 line spectrum. IP67
-
Supplier: Transcat, Inc.
Description: Product Highlights Large backlit LCD display simultaneously displays four channels Selectable data sampling rate: 5, 10, 30, 60, 120, 300, 600 seconds Remote vibration sensor with magnetic adapter on 9"(1m) cable Wide frequency range of 10Hz to 1kHz Basic accuracy of ±(5% + 2 digits)
- Data Acquisition: Datalogger / Recorder
-
Supplier: REED-Direct
Description: earth magnet and carrying case SPECIFICATIONS: Ranges: Velocity: 0.01 cm/s to 40.00 cm/s, 0.00-16.00 in/s (RMS) Acceleration: 0.1 to 400.0 m/s2, 0.3 to 1312 ft/s (peak); Displacement: 0.001 to 4.000 mm, 0.04 to 160.0 mil (peak-peak); RPM: 60 to 99,999 rpm; Frequency: 1 to 20 kHz
- Acceleration: 0.0101936799184506 to 40.7747196738022 g
- Linear Velocity: 0.00393700787401575 to 15.748031496063 in/sec
- Frequency Range: 1 to 20,000 Hz
- Features: Battery Powered
-
Supplier: CSA Group
Description: vibration for one or more applications, such as the following: - hand-transmitted vibration (see ISO 5349‑1); - whole-body vibration (see ISO 2631‑1, ISO 2631‑2 and ISO 2631‑4); - low-frequency whole-body vibration in the frequency range from 0,1 Hz to 0,5
-
Supplier: Transcat, Inc.
Description: Product Highlights Large backlit LCD display simultaneously displays four channels Selectable data sampling rate: 5, 10, 30, 60, 120, 300, 600 seconds Remote vibration sensor with magnetic adapter on 9"(1m) cable Wide frequency range of 10Hz to 1kHz Basic accuracy of ±(5% + 2 digits)
- Data Acquisition: Datalogger / Recorder
-
Supplier: Newark, An Avnet Company
Description: METER, VIBRATION, 199.9M/S2, 199.9MM/S; Sensitivity:-; Frequency Range:10Hz to 1kHz; Sampling Rate:-; External Height - Metric:7.4mm; External Width - Metric:3mm; External Depth - Metric:1.84mm; Product Range:-; Accuracy %:5% RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: VIBRATION METER KIT, 2HZ TO 10KHZ; Sensitivity:100mV/g; Frequency Range:2Hz to 10kHz; Sampling Rate:-; External Height - Metric:26mm; External Width - Metric:60mm; External Depth - Metric:200mm; Product Range:
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: PCE-VS11 is a vibration meter, analyzer or sensor condition monitoring switch used to measure RMS value, peak value and frequency domain (FFT) of vibration velocity or acceleration piezoelectrically. This IP67-rated vibration monitoring switch features a red and
- Acceleration: 0.01019367991845056 to 101.9367991845056 g
- Frequency Range: 2 to 10,000 Hz
- Operating Temperature: -40 to 176 F
- Sensor Input: Accelerometer
-
Supplier: Sitron
Description: The VS12-AC is a vibration switch designed to protect rotary machines (such as motors, pump and fans, etc.) by shutting the system down when an excessive rate of vibration has been detected. Machine vibration is constantly monitored by the VS12 and when the limit has been
- Operating Temperature: 14 to 176 F
- Sensor Mounting: Magnetic Base, Stud or Bolt-on
- Device Category: Switch
- Sensor Outputs: Velocity
-
Supplier: Wilcoxon Sensing Technologies
Description: Hand held vibration meter, MachineryMate820 simple to use vibration data collector and handheld vibration analyzer with built-in accelerometer. Displays overall vibration in velocity or displacement, 3 frequency bands based on running speed and 200/800 line
-
Supplier: Newport MKS
Description: The IQ-V-5 SmartTable® ADD Bolt-On Active Damper Kit upgrades the performance of larger optical tables and breadboards that have a lower resonance frequency, Newport or other vendors. Working in the same way as SmartTable IQ dampers, those ADD bolt on dampers deliver superior performance and
-
Supplier: Wilcoxon Sensing Technologies
Description: Hand held vibration meter, MachineryMate800 simple to use vibration data collector and handheld vibration analyzer with an external accelerometer. Displays overall vibration in velocity or displacement, 3 frequency bands based on running speed and 200/800
-
Supplier: Wilcoxon Sensing Technologies
Description: Hand held vibration meter, MachineryMate810 simple to use vibration data collector and handheld vibration analyzer with built-in accelerometer. Displays overall vibration in velocity or displacement, 3 frequency bands based on running speed and 200/800 line
-
Supplier: Micromega Dynamics
Description: RECOVIB Feel has been designed for performing an immediate vibratory analysis. It is connected to an Android device or tablet PC via a USB connection. The supplied application enables the streaming of real-time vibration data on a chart in the time domain and in the frequency domain.
- Acceleration: 2 to 15 g
- Frequency Range: 0 to 250 Hz
- Minimum Accuracy: 0.3 to 0.5 +/-% FS
- Operating Temperature: 14 to 122 F
-
Supplier: CEC Vibration Products
Description: Features: Friction-free design for large dynamic range and long life Self-generated, high level, low impedence output simplifies your system Applications: Vibration Analysis and Monitoring Dynamic Balancing Equipment Engineering Test and Research Production & Quality Testing Compressors
-
Supplier: ValueTronics International, Inc.
Description: 200 to +200,000 rpm (3.3 to +3333 Hz) Displays : Amplitude Meter (Analog) 2 Scales: 0 to 10 Full Scale Top; 0 to 3 Full Scale Bottom RPM Meter: 4-digit LCD Power: 105 to 125 VAC, 50/60 Hz. Temperature Range: 32E to 122EF (0E to 50EC) Environmental: Relative humidity 0-95% noncondensing
-
Supplier: Daniel Measurement and Control Inc.
Description: and meter health Cost effective metering The 3812 provides significant capital and operating cost savings when compared with traditional technologies such as DP meters due to: High capacity and rangeability affording reduced station footprint Low maintenance costs One meter for
- Media Temperature Range: -58 to 302 F
- Operating Pressure: 0 to 2,250 psi
- Velocity Flow Rate: 2 to 40 ft/sec
- Operating Temperature: -58 to 302 F
-
Supplier: Hangzhou Crysound Electronics Co., Ltd.
Description: CRY2304 Noise and vibration analyzer is a new type of test instrument for noise and vibration analysis launched by CRYSOUND. The host uses USB 2.0 transmission protocol to communicate with the host computer, and supports synchronous input of noise and vibration signals with 4
- Panel: Computer Interface
- Ports: Serial
-
Supplier: MTI Instruments Inc.
Description: external instrumentation Vibration readings are converted and presented in desired units Display vibration data in time & frequency domain with several different formats including tables, bar graphs and X-Y plots Ability to balance engines that exhibit vibration peaks at
- Frequency Range: 5 to 10,000 Hz
- Minimum Accuracy: 1 +/-% FS
- Number of Input Channels: 8 #
- Operating Temperature: 32 to 131 F
-
Supplier: Hoffer Flow Controls, Inc.
Description: find out how Hoffer turbine flowmeters can resolve your challenging subsea flow applications. OUTSTANDING FEATURES Operating depths to 20,000 FT or more. Robust flowmeter internals built to meet Military standards for high shock (MIL-S-901D) and vibrations (MIL-STD-167-1) requirements. A
- Pipe Diameter: 0.25 to 12 inch
- Media Temperature Range: -100 to 450 F
- Liquid Volumetric Flow Rate: 0.0625 to 15,000 GPM
- Operating Pressure: 2,900 psi
-
Supplier: Macnaught USA, Inc.
Description: Macnaught FCM Flow Meter Macnaught FCM Flow Meters are special-purpose flow devices designed to provide .1% Accuracy in Fuel Consumption Meter Applications. FCM Meters thrive in harsh environments and work very well in heavy vibration, swirling dust, flying mud,
- Liquid Volumetric Flow Rate: 0.5 to 9.5 GPM
- Operating Pressure: 150 psi
- Operating Temperature: -40 to 176 F
- End Fittings: Flanged, Threaded
-
Supplier: Micro Sensor Co., Ltd.
Description: also used in harsh applications, such as high-temperature fluids and vibration sources. One-piece and split-type models can meet the requirements for most occasions. · Diameter: DN200 ~ DN1600 · Measurement accuracy is not affected by changes in fluid density, viscosity, temperature, pressure
- Features: Liquid
-
Supplier: OmniSensing Photonics, LLC
Description: Optical Audio Sensing Assembly (OASA) Key Spec: High sensitivity: can detect audio vibration signals up to 50meters. Vibration measurement accuracy is maintained across its full audio frequency range (150~6KHz). High resolution: the detectable vibration velocity is
- Device Category: Sensor / Transducer
-
Supplier: ABB Measurement & Analytics
Description: for rough environmental conditions – Hermetically sealed flow sensor – Protection of the inside components against Condensation, vibration and corrosion Damages during transport and mounting
- Pipe Diameter: 0.1 to 80 inch
- Media Temperature Range: -13 to 266 F
- Operating Temperature: -22 to 140 F
- Media Temperature: -13 to 266 F
-
Supplier: KRAL AG
Description: In most flow measuring instruments durability and precision are mutually exclusive, but the OMG provides both. At KRAL, our core competence in profiling screw spindles guarantees precision measuring chambers in the meter. Extremely accurate measurements are possible and the OMG's operation is
- Media Temperature Range: -4 to 400 F
- Liquid Volumetric Flow Rate: 5.25 to 790 GPM
- Operating Pressure: 0 to 600 psi
- Features: Digital Display, Digital Front Panel, Liquid, Other, Positive Displacement, Recorder / Totalizer Functions, Volumetric Flow Meter
-
Supplier: Ludeca, Inc.
Description: VIBXPERT II is lightweight vibration meter —only 2.5 pounds! Its robust housing is dustproof and water resistant (IP65). VIBXPERT II is delivered with a carrying pouch with includes a breakaway shoulder strap for safety during data collection. The VIBXPERT II vibration analyzer
- Features: Battery Powered
-
Supplier: Hottinger Brüel & Kjær A/S
Description: 10,000 Hz. Due to their low mass and high crystal stiffness, units have a resonant frequency of >40 kHz, allowing them to be used to measure high frequency vibration with very little error. The series 3274 utilizes a specially designed 3-56 coaxial connector, mating with a
- Acceleration: 500 g
- Frequency Range: 1.5 to 10,000 Hz
- Operating Temperature: -58 to 248 F
- Sensor Mounting: Adhesive Base
-
Supplier: Alliance Calibration
Description: Single Axis/ Double Axis/Triple Axis/ Prototype Accelerometers We are ISO 17015 accredited to perform accelerometer calibrations from 10Hz to 10kHz. Don't wait weeks to have your calibrations done by the manufacturer. Our standard turnaround time is 5 business days. Frequency Calibrators /
- Instruments Repaired: Accelerometer / Vibration Sensor, Power Supplies / Amplifiers, Shakers
- Supplier Capability: Bench Repair (Off-site), Calibration Service, Field / On-site Repair, Rapid Turnaround
- Features: Midwest US Only, North America, Specialty / Other, United States Only
Find Suppliers by Category Top
Featured Products Top
-
The accelerometer has a measuring range of 0 ... 200 m/s² for acceleration. In addition to acceleration, the vibration meter can also measure speed, displacement, frequency and an ISO 18016-3 measurement. During the vibration measurement, an FFT view is simultaneously displayed on the (read more)
Browse Accelerometers Datasheets for PCE Instruments / PCE Americas Inc. -
positioning and easy integration with modems, routers, and tracking devices. Key Features : Frequency: 824-960 / 1710-1990 MHz (GSM/GPRS). Gain: 5 dBi to increase signal intensity. (read more)
Browse Antennas Datasheets for Eteily Technologies India Pvt. Ltd. -
-pair Ethernet, while prioritizing size, weight, and efficiency. Featuring shielded 22 AWG twisted pairs for superior signal integrity, SPE runs up to 40 meters with four in-line connectors and complies with IEEE 802.3-2022 (Type B) standards. Its lightweight single-pair design withstands vibration (read more)
Browse Ethernet Cables Datasheets for PIC Wire & Cable -
adapts to your needs. It simplifies tasks like 3D laser scanning in construction and vibration testing for heavy machinery, helping you work faster and smarter. Unmatched Metrology-Grade Accuracy up to 50 MetersExtended Range for A Broad Range of Applications The Q1 Laser Radar (read more)
Browse LiDAR Sensors Datasheets for Ommatidia LiDAR -
on actuator geometry and material properties. 3)Analyze Resonance and Dynamics Estimate thickness and transversal resonance anti-resonance frequencies. 4)Material and Geometry Inputs (read more)
Browse Piezoelectric Actuators Datasheets for PI (Physik Instrumente) L.P. -
Piping Leaking Connections Weakened Connections Pipe Vibration and Noise Damaged Valves Damaged Check Valves Damaged Water Meters Damaged Pressure Regulators and Gages Damaged Recording Apparatus Loosened Pipe (read more)
Browse Pulsation Dampeners Datasheets for Plast-O-Matic Valves, Inc. -
: Offering high-resolution surface topography measurements surpassing traditional microscopes in accuracy. 2. Spectrographs and Wave Meters: Providing precision measurements of spectral optical properties. 3. Fiber-Optic Temperature and Strain Sensors: Enabling temperature and strain measurements for (read more)
Browse Processing Services Datasheets for Avantier Inc. -
: Environmental Sensitivity: Changes in temperature, humidity, and vibration can affect accuracy, making it challenging in certain conditions. Limited Range: The (read more)
Browse Optical Design Services Datasheets for Avantier Inc. -
and gaskets also destroyed meters and gauges. Liquid for all practical purposes is not compressible, any energy that is applied to it is instantly transmitted. This energy becomes dynamic in nature when a force such as quick closing valve or a pump applies velocity to the fluid (read more)
Browse Industrial Valves Datasheets for Plast-O-Matic Valves, Inc.
More Information Top
-
Assessment And Control Of Vibrations Affecting Large Astronomical Telescopes
2 V.C.I. low frequency vibration meters , 1 .
-
A method for proximate testing of railroad wheels
The measure ments were performed with the ИЧСК “Карат” natural vibration frequency meter that recorded FNVs of the wheels through an imbedded microphone after the wheel was hit with a copper hammer.
-
Mechatronics and Applied Mechanics
We also use 12 low frequency vibration meters and 941B sensors, which are from the China Seismological Engineering Mechanics Institute.
-
Journal of the Aeronautical Sciences (Institute of the Aeronautical Sciences) > Aeronautical Reviews
Vibration Frequency Meter .
-
Nanoparticle Emissions From Combustion Engines
for particle mass consists of 8 quartz crystals (Fig. 4.10 and equipped with a vibration frequency meter .
-
Apparatus for investigating glass-laminate fatigue strength and damage accumulation in cantilever bending
The readings of the frequency meter ( vibration frequency or period) are recorded by the digital printer, which when triggered supplies synchronizing pulses to the displacement amplitude level recorder 18 and temperature recorder 23 for the purpose of recording time marks on the …
-
A New Method Of 3-D Quantitative Analysis Of Holographic Interferometry Inthe Applications Of Solid Biomechanics And Vibration
constant power signal generator frequency meter vibration exciter violin bridge vibrati on col 1ector sound-lever meter oscilloscope mv. meter stroboscopic controller EOM nicol pri sm .
-
Of research, economy and operation
Different S / igebl / ~ tter was determined and shown the frequencies the Spannkr ~ of iften in Abh ~ ngigkeit yon fflr, dab with an em stokes the tongue frequency blades ( vibration rotation speed knife) satisfactory MeBergebnisse k6n-nen is …
-
Vibration analysis in simply supported cable using weighted optical fiber sensors
meter ) Vibration Frequency (Hz .
Indicates content that may require registration and/or purchase.