Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: PI (Physik Instrumente) L.P.
Description: current input. For example, a photodiode can be connected to this input and the diode current converted into a logarithmic voltage signal. Switching between the inputs is done via a button and an LED lights up when the current input is activated. The large wavelength range of the optical
- Wavelength Range: 400 to 1,550 nm
- Operating Temperature: 5 to 40 C
- Power Range: 0.000000085 to 0.085 watts
- Optical Meter Type: Power Meter
-
Supplier: Newport MKS
Description: The 1936-R Single Channel High Performance Optical Power and Energy Meter is one of the most sophisticated optical meters available in the market. The RoHS compliant 1936-R combines superb femtowatt level sensitivity and extreme versatility resulting in a truly revolutionary
- Form Factor: Bench / Free-Standing
- Display Type: Digital
- Features: Other
-
Supplier: Newport MKS
Description: In the Graph screen mode the power meter acts as an oscilloscope. Users can see in real time the optical power level in their experiment. Highly Visible Color Display The 5.7 inch, full color, graphical LED display provides excellent legibility from any angle, in any
- Form Factor: Bench / Free-Standing
- Display Type: Digital
- Features: Other
-
-
Supplier: Yokogawa Corporation of America
Description: Yokogawa digital lux meters offer: Wide measurement range, high accuracy Spectral response characteristics for visible range Good oblique incident light characteristics USB communication and USB power supply Recorder output
- Operating Temperature Range: -10 to 40 C
- Humidity Range: 0 to 80 %
- Display Type: Alphanumeric, Numeric, Other
- Hand-Held: Handheld
-
Supplier: Larson Electronics LLC
Description: on 10 watt LED packages, producing 1600 lumens and projecting a bright, white beam 300 feet long and 50 feet wide. The total wattage draw of the entire light fixture is 26 watts (20W visible and 6W IR). This 4 inch square LED light fixture produces 1600 Lumens (150 watt halogen
-
Supplier: Larson Electronics LLC
Description: The Magnalight LEDLB-80X2E-VIR LED Light Bar offers high light output and extreme durability combined with the ability to produce either visible or infrared light with only one LED light bar. This IP68 rated LED light bar is waterproof to three meters
-
Supplier: Konica Minolta Sensing Americas, Inc.
Description: This spot luminance meter is small and compact, light and easy to hold, and runs off AA batteries, making it fully portable. Features of this instrument include an optical system with single lens reflex (SLR) technology that will give you accurate targeting capabilities while being
- Illuminance Range: 0.001 to 999,900 Lux
- Accuracy: 2 %
- Lux Resolution: 0.001 Lux
- Operating Temperature Range: 0 to 40 C
-
Supplier: Haida International Equipment Co., Ltd.
Description: Operation manual: Turn on the Power button of testing meter, it will display “0” mj/cm2 on the screen: Put the back of the meter face to UV light source so as to ensure the availability; The meter can record UV energy after irradiating for a period time; and the
- Wavelength Range: 250 to 410 nm
- Operating Temperature: 32 to 113 F
- Display: Digital Readout
- General Features: Portable
-
Supplier: Bronkhorst USA
Description: The new MASS-VIEW® flow meter series are a digital alternative to the conventional VA meters (variable area meters) or rotameters. The MASS-VIEW® flow meter series incorporates a digital bar graph of actual gas flow, which is, thanks to the OLED (organic light
- Gas Volumetric Flow Rate: 0.00141242937853107 to 0.706214689265537 SCFM
- Mass Flow Rate: 0.00011012 to 0.05506 lbs/min
- Operating Temperature: 32 to 122 F
- Operating Pressure: 0 to 145.0377 psi
-
Supplier: Banner Engineering Corp.
Description: output Provides DIP-switch adjustment of light/dark operate, solid/flashing job light indicator, A/B frequency and gate polarity for activating job light Offered in four lengths - 100 mm, 225 mm, 300 mm, 375 mm - to fit common bin sizes Accommodates 2 meter separation
- Operating Distance: 78.7402 inch
- Operating Temperature: 32 to 122 F
- Electrical Output: Current
- Features: DC Powered, Photoelectric Sensors
-
Supplier: Sonel Test
Description: monitoring. The device is light and compact, which translates into greater working comfort. The Sonel CMP-200 clamp meter is a compact device ideal for working in narrow and cramped spaces. The instrument's small dimensions make it easy to transport. The meter is handy and
- Display: Digital Meter
- Testing Method: Manual
- Features: Other
-
Supplier: Sonel Test
Description: PV installation test report with measurement results saved meter’s in memory. Three-phase power quality recorder The device has a three-phase power quality recorder with the LIVE mode view and the possibility to register electrical network parameters such as voltage, current,
- Features: Other
- Output Interface: USB
-
Supplier: Transcat, Inc.
Description: Earth Bond Resistance. Insulation tests can be performed instantly, continuously and over a timed duration for in-depth assessment. Combo Insulation / DMM in One Have all the functions you need in one combination package – don’t run to the truck mid job for another meter! Advanced Insulation
-
Supplier: Takex America, Inc.
Description: Description AC/DC Power photo sensors were developed to make use of the available power and the majority of models are self-switching between AC and DC as well as self-regulating from 24 VDC to 240 VAC. These units provide relay output and may be used as direct inputs to various
- Operating Distance: 1.181103 to 275.5907 inch
- Features: AC Powered, DC Powered, Photoelectric Sensors
- Optical Technology Type: Diffuse
- Mode: Light/Dark Programmable
-
Supplier: Larson Electronics LLC
Description: The Magnalight LED10W-18R LED Light Bar offers high light output from a light weight/low profile, durable and water tight fixture. This IP67 rated LED light bar is designed with low profile hinge mounts that allow 180 degrees of angle adjustment and produces 16,200 lumens
-
Supplier: Larson Electronics LLC
Description: The Magnalight LED10W-28R LED Light Bar offers high light output from a light weight/low profile, durable and water tight fixture. This IP67 rated LED light bar is designed with low profile hinge mounts that allow 270 degrees of angle adjustment and produces 25,200 lumens
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, PHOTOELECTRIC SENSOR, SERIES 6000, DIFFUSE, FIXED FOCUS, VISIBLE RED 660NM, 20-264 VAC/DC, LIGHT ON, POWER MOSFET, 3 METER CABLE. FREE 2 YEAR RADWELL WARRANTY
- Features: Photoelectric Sensors
-
Supplier: Solar Light Company, Inc.
Description: The LS1000 is a turnkey Solar Simulator with lamp, power supply, filters , and high grade optics. It comes standard with a option of a vertical or horizontal beam output. The spot output can be customized from 2 to 8 inches in either a round or square shape.
- Lamp / Output Power: 1,000 watts
- Applications: Coating / Paint Testing, Degradation / Weathering, Optical Component Testing, PV / Solar Cell Testing, Photostability / Color Fastness, Plant Growth, Plastic / Rubber Testing, Solar Simulators and Light Sources, Textile Studies
- Spectral Range: Full Spectrum, UVA (Long Wave), UVB, UVC (Short Wave / UVGI), Visible / UVV
- Features: Hour Meter / Timer, NIST Traceable, Other
-
Supplier: Takex America, Inc.
Description: Description AC/DC Power photo sensors were developed to make use of the available power and the majority of models are self-switching between AC and DC as well as self-regulating from 24 VDC to 240 VAC. These units provide form 1C relay outputs and many can be used as direct inputs to
- Operating Distance: 39.3701 inch
- Features: AC Powered, DC Powered, Photoelectric Sensors
- Optical Technology Type: Diffuse
- Mode: Light-on
-
Supplier: Takex America, Inc.
Description: Features 4 Synchronised High-Power Beams Selectable 4-Channel Beam Frequencies Double Modulated Beam for unsurpassed Light Immunity Monitor Jack for alignment with Multi-Meter Audible Alignment Tone Environmental (anti-fog) Monitoring Circuit Dynamic A.G.C. Circuit Frost
- Operating Distance: 1,968.505 to 3,937.01 inch
- Body Shape: Cylindrical
- Features: DC Powered, Photoelectric Sensors
- Beam Type: Visible
-
Supplier: Takex America, Inc.
Description: Features 4 Synchronised High-Power Beams Selectable 4-Channel Beam Frequencies Double Modulated Beam for unsurpassed Light Immunity Monitor Jack for alignment with Multi-Meter Audible Alignment Tone Environmental (anti-fog) Monitoring Circuit Dynamic A.G.C. Circuit Double coated
- Operating Distance: 3,937.01 to 7,874.02 inch
- Features: DC Powered, Photoelectric Sensors
- Body Shape: Rectangular
- Beam Type: Visible
-
Supplier: CableOrganizer.com, Inc.
Description: Black Box Single Mode Test Kit Easily Test Short and Long Runs of Single Mode Fiber for Breaks and Bends What's special about this fiber optic power meter? Allows you to accurately measure power loss in passive optical components Identifies breaks at short distances through a
-
Supplier: Aurora Instruments
Description: determination of solutions of transition metals and highly conjugated organic compounds. The instrument used in Ultraviolet-visible spectroscopy is called a ultraviolet-visible spectrophotometer. To obtain absorption information, a sample is placed in the spectrophotometer and
- Instrument Type: Spectrophotometer
-
Supplier: Locon Sensor Systems, Inc.
Description: At a glance: Short: housing length 50 mm (cable model) / 60 mm (connector model) Long operating distances High switching frequency: 1000 Hz All devices with visible red light Glass window, therefore scratch resistant and easy to clean Excellent resistance to environmental influences
- Operating Distance: 11.81103 to 59.05515 inch
- Operating Temperature: -13 to 131 F
- Output Load: 3-Wire NPN, 3-Wire PNP, DC Load
- Electrical Output: Current, Switched / Alarm, Voltage
-
Supplier: Custom Sensors, Inc.
Description: Class 1 V2.0 technology. The unit decodes most barcode types in use today. The wireless range is up to 100 meters and can support up to 4 scanners. TYPICAL APPLICATIONS: The visible red light source enables the Scanner to read codes printed in colors as well as black. This makes
-
Supplier: World Star Tech
Description: Overview of HL65311MG Laser Diode HL65311MG is a high-performance AlGaInP laser diode that emits visible red light at a wavelength of 662 nm. It delivers an optical output power of 12 mW in continuous wave (CW) operation, ensuring high brightness for demanding tasks. This laser
- Wavelength Range: 662 nm
- Laser Power: 12 milliwatts
- Operating Temperature Range: -40 to 90 C
- Laser Type: Laser Diodes
-
Supplier: Eaton Corporation - Sensors
Description: immunity eliminates problems associated with electrical noise (all models > 20V/meter) 360<°> output status indicator is visible from any angle and in any light condition Resettable short circuit protection in AC/DC and DC models Reverse polarity protection in 3-wire DC versions
- Operating Distance: 0 to 0.5905515 inch
- Operating Temperature: -13 to 158 F
- Output Load: 2-Wire, AC Load, DC Load
- Power Requirements: AC Powered, DC Powered
-
Supplier: Laserglow Technologies
Description: is available at up to >1.0 W, much greater output power levels than those available in visible-wavelength portable lasers. In addition the price per milliwatt of output power is a fraction of the cost of visible lasers. Ideal for IR laser experimentation such building a
- Wavelength Range: 808 nm
- Laser Power: 700 to 1,000 milliwatts
- Operating Temperature Range: 15 to 35 C
- Laser Weight: 0.28 lbs
-
Supplier: Laserglow Technologies
Description: available at up to >800 mW, much greater output power levels than those available in visible-wavelength portable lasers. In addition the price per milliwatt of output power is a fraction of the cost of visible lasers. Ideal for IR laser experimentation including
- Wavelength Range: 1,064 nm
- Laser Power: 250 to 700 milliwatts
- Operating Temperature Range: 15 to 35 C
- Laser Weight: 0.3 lbs
-
Supplier: Streamlight, Inc.
Description: continuous hours to 10% of initial output power.Visible Red Laser 650nm, Class IIIa (3R), 5mW laser output power, useable laser range of 100+ feet when in LED/Laser mode, 100+ yards when in Laser Only mode; 40 continuous hours.White C4 LED/Laser Mode 4 continuous hours.Powered
- # of Batteries: 3
- Length: 5.38 inch
- Diameter: 1.17 to 1.57 inch
- Lumen: 50 lm
-
Supplier: Fluke
Description: VFLs work well for exposed lengths of fiber near a patch panel by illuminating bad connections and breaks. They are not very helpful for cable runs more than a few meters, or when the cable not visible or accessible, or when the laser light can’t penetrate the jacket. Optical
- Test Equipment: Fiber Optic Fault Locator
- Test Equipment Type: Hand Held
-
Supplier: Transcat, Inc.
Description: Multi-Spectral Dynamic Imaging adds visible spectrum definition to IR images in real time for extraordinary thermal detail that instantly highlights and orients problem locations. Scalable P-i-P & Thermal Fusion – Blend thermal with visible light images onscreen for easy
-
Supplier: Fluke
Description: VFLs work well for exposed lengths of fiber near a patch panel by illuminating bad connections and breaks. They are not very helpful for cable runs more than a few meters, or when the cable not visible or accessible, or when the laser light can’t penetrate the jacket. Optical
- Test Equipment: Fiber Optic Fault Locator
- Test Equipment Type: Hand Held
-
Supplier: Newport MKS
Description: ranging from 405 nm to 1650 nm - and power levels are offered in one standard size package, which is compatible with Temperature Controlled TO-CAN Laser Diode Mount. All laser diodes include a back facet monitor photodiode. Connectorized Single-mode Output These laser diodes have a
- Lamp / Output Power: 0.001 watts
- Features: Specialty / Other
-
Supplier: Newport MKS
Description: ranging from 405 nm to 1650 nm - and power levels are offered in one standard size package, which is compatible with Temperature Controlled TO-CAN Laser Diode Mount. All laser diodes include a back facet monitor photodiode. Connectorized Single-mode Output These laser diodes have a
- Lamp / Output Power: 0.0015 watts
- Features: Specialty / Other
Find Suppliers by Category Top
Featured Products Top
-
The SLB240 and SLB440 series are single beam, infrared safety light barriers. They have compact, durable housings, visible diagnostic signals, and 4 stage coding. They can be used for various applications in processing centers for assembly or handling systems, as well as in the timber, paper and (read more)
Browse Photoelectric Sensors Datasheets for Schmersal Inc. -
HL67001DG is an AlGaInP visible single mode red laser diode designed for high optical output power and stable operation, featuring a (read more)
Browse Diode Lasers Datasheets for World Star Tech -
-Curing Process Light-curing systems deliver rapid polymerization in seconds using visible or UV light. LED units operate at controlled wavelengths for consistent, energy-efficient curing, while broad-spectrum systems use bulb-based technology to deliver higher-intensity output and fast (read more)
Browse UV Curing Adhesives Datasheets for Dymax -
The ABCs of UV Light Ultraviolet (UV) light, an invisible form of electromagnetic radiation, sits between X-rays and visible light on the spectrum. Ultraviolet (UV) light is classified into three types based on the (read more)
Browse UV Disinfection and UVGI Sanitization Systems Datasheets for AirClean Systems -
and fluorescent lamps. It is most commonly used in restaurants, museums, studios, and theaters for accurate light measurements. Its high-resolution CMOS sensor captures and displays the spectral power distribution of current and future generation light sources including LEDs, HID, Halogen, and (read more)
Browse Color Meters and Appearance Instruments Datasheets for Konica Minolta Sensing Americas, Inc. -
dialysate. Both instruments are easy to calibrate for more accurate readings. Both instruments have built-in cell cups and are completely self-contained. They are powered by 9 volt batteries which last for at least 2,000 tests. A glow light serves as a battery reserve indicator. Thousands (read more)
Browse Conductivity and Resistivity Meters Datasheets for Myron L Company -
The CS-200 accurately measures luminance and chromaticity of a diverse range of light emitting products, including large plasma displays, compact LCDs and LEDs, outdoor screens, high pressure lamps, and instrument panels. It is compact, lightweight and designed for hand-held operation (read more)
Browse Lux Meters (Light Meters) Datasheets for Konica Minolta Sensing Americas, Inc. -
Wide rangeability, durability, and low pressure drop are achieved by utilizing the characteristics of ultrasonic waves. It operates for 10 years on a built-in battery, and its light weight and clear LCD display make it ideal for production volume control of deionized water production facilities (read more)
Browse Ultrasonic Flow Meters Datasheets for Aichi Tokei Denki Co., Ltd. -
The T-10A/T-10MA is an easy-to-use handheld illuminance meter capable of measuring intermittent light sources. It is the ideal instrument for when you need to evaluate the illumination of light hitting a specific location or perform lux measurements. The illumination and average values of (read more)
Browse Lux Meters (Light Meters) Datasheets for Konica Minolta Sensing Americas, Inc. -
requirements. Powering Safety Across Diverse Industries: From Fortune 500 Leaders to Kids’ Science Fairs Over the past two decades, CO2Meter has built a diverse partner ecosystem, demonstrating the adaptability of its solutions across industries, worldwide (read more)
Browse Gas Sensors Datasheets for CO2Meter.com
Conduct Research Top
-
MSilica Nanoparticles Treated by Cold Atmospheric-Pressure Plasmas Improve the Dielectric Performance of Organic-Inorganic Nanocomposites
Fabrication. Experimental devices were fabricated using standard soft. lithography techniques [45]. First, AZ 9260 (AZ Electronic. Materials, Somerville, NJ, USA) photoresist was spun onto a. clean /100S silicon substrate. The wafer was exposed to UV. light for 60 s through a mask patterned
More Information Top
-
CMS Hadron Forward Calorimeter Phase I Upgrade Status
The system involved: 3 dark boxes, a VME and CAMAC data acquisition system, an XY scanner for surface linearity testing, 3 picoammeters, 3 digital oscilloscopes, UV and visible light power meters , UV and Blue LED light sources, 2 nitrogen lasers, DC tungsten …
-
Terahertz Techniques
Parameters which affect the accuracy of the measurement are air–pressure fluctuations at the reference frequency, IR and visible light which fall onto the power meter , and deviation from square wave modulation.
-
OZ Optics Announces Handspring Visor based Visible Pocket Test Set
The Visible Pocket Test Set combines a controllable visible light source with an infrared power meter in a single, compact unit.
-
Fabrication of high-quality long-fiber Bragg grating by monitoring 3.1-eV radiation (400 nm) from GeO defects
The generated visible light is monitored with a power meter and the optical stage, on which the mask and fiber are positioned, is mechanicallycontrolled so that the visible power remains constant.
-
Polymerization Efficiency of LED Curing Lights
The power densities (power/unit area) of the LED curing lights and the QTH curing light (Optilux 401™) were measured 1 mm from the target using a laboratory‐grade, laser power meter in both the full visible light spectrum range (380–780 nm) and the …
-
Dose‐dependent collagen cross‐linking of rabbit scleral tissue by blue light and riboflavin treatment probed by dynamic shear rheology
200 mW/cm2 (240 J/cm2 ) was realized by custom-built polypropylene spacing tubes and measured with a power meter in combination with a visible light sensor (LaserMate Q; Coherent Inc., Santa Clara, CA, USA).
-
Polymerization efficiency of LED curing lights.
The power densities (power/unit area) of the LED curing lights and the QTH curing light (Optilux 401) were measured 1 mm from the target using a laboratory-grade, laser power meter in both the full visible light spectrum range (380-780 nm …
-
Anritsu Company Introduces OTDRs For FTTx Networks
Richardson, TX â Anritsu Company introduces the ACCESS Master MT9081 Series of metro-area OTDRs that combines the measurement and analysis functions of an OTDR, optical power meter , light source, optional visible light source, and IP network tester in a single portable …
-
Anritsu Company Introduces OTDRs For FTTx Networks
Richardson, TX â Anritsu Company introduces the ACCESS Master MT9081 Series of metro-area OTDRs that combines the measurement and analysis functions of an OTDR, optical power meter , light source, optional visible light source, and IP network tester in a single portable …
-
ZCP1999ISTFA217
3 The light transmission properties of several samples of typical ceramic materials were measured using a visible light 630 nm laser and a power meter .
Indicates content that may require registration and/or purchase.