Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: Control switches (low-voltage switching devices for control and auxiliary circuits, including contactor relays) Part 1: General requirements
-
Supplier: Accuris
Description: Low-Voltage Fused Switch Motor Control Centers
-
Supplier: Lutron Electronics Co., Inc.
Description: " MULTI-LOCATION TYPE MATTE WHITE FINISH UL, CSA, NOM APPROVAL 120 VAC AT 60 HZ VOLTAGE RATING 8.3 AMPERE LOAD RATING TAP ON/OFF SWITCH OPERATOR TYPE ARCHITECTURAL WALL PLATE TYPE INCANDESCENT, MAGNETIC LOW VOLTAGE, ELECTRONIC LOW VOLTAGE, FLUORESCENT, LED, NEON/COLD
- Voltage: 115 / 120V 60 Hz
- Lamp Type: Fluorescent Lamps, Incandescent Lamps, LED Lamps
- Controller Type: Manual On/Off
-
-
Supplier: Accuris
Description: Amendment No. 1 Control switches (low-voltage switching devices for control and auxiliary circuits, including contactor relays) Part 1: General requirements
-
Supplier: Accuris
Description: Low-voltage switchgear and controlgear - Control switches - Position switches 30 \xd7 55 - Dimensions and characteristics
-
Supplier: Lutron Electronics Co., Inc.
Description: WITH SATIN COLOR SWITCH AND MECHANICAL SWITCH PACKAGING TYPE BOX OPERATING TEMPERATURE 32 TO 104 DEG F DVSCFSQ MODEL "
-
Supplier: Littelfuse, Inc.
Description: An extensive series of ignition switches that can also be used as rotary switches. Suitable for a broad range of voltages: 10A at 12V, 5A at 24V, 3A at 36V and 2A at 48V DC. Made of rugged engineering grade plastic, these switches stand up to mechanical shock and vibration, and will not
- Actuator Type: Keylock
- Actuator Material: Plastic
- Construction: Single Deck
-
Supplier: Littelfuse, Inc.
Description: This product is not recommended for new designsAn extensive series of ignition switches that can also be used as rotary switches. Suitable for a broad range of voltages: 10A at 12V, 5A at 24V, 3A at 36V and 2A at 48V DC. Made of rugged engineering grade plastic, these switches stand up to
- Maximum Current Rating: 10 amps
- Actuator Material: Plastic
- Construction: Single Deck
-
Supplier: Littelfuse, Inc.
Description: An extensive series of ignition switches that can also be used as rotary switches. Suitable for a broad range of voltages: 10A at 12V, 5A at 24V, 3A at 36V and 2A at 48V DC. Made of rugged engineering grade plastic, these switches stand up to mechanical shock and vibration, and will not
- Actuator Type: Keylock
- Actuator Material: Plastic
- Construction: Single Deck
-
Supplier: Littelfuse, Inc.
Description: An extensive series of ignition switches that can also be used as rotary switches. Suitable for a broad range of voltages: 10A at 12V, 5A at 24V, 3A at 36V and 2A at 48V DC. Made of rugged engineering grade plastic, these switches stand up to mechanical shock and vibration, and will not
- Maximum Current Rating: 10 amps
- Actuator Type: Knob Shaft
- Actuator Material: Plastic
- Construction: Single Deck
-
Supplier: Indelac Controls, Inc.
Description: Model SSOC-10 is a compact control station similar to model PBOC-10 except a selector switch is applied instead of the push buttons used on model PBOC-10. This control package can be located at the actuator or at a remote location of the actuator being controlled. The enclosure is NEMA
- Length: 6 to 12 inch
- Width: 6 to 12 inch
- Current: 1.2 to 10 amps
- Voltage: 12 to 230 volts
-
Supplier: VAST STOCK CO., LIMITED
Description: Switching Voltage Regulators DC/DC Converter Control IC
- Features: Switching Regulator
-
Supplier: Hubbell Electrical Products
Description: FEED THROUGH TYPE 2-POLE, 1-PHASE CONTACT CONFIGURATION 1/2 INCH HUB SIZE UL, CSA APPROVAL 120/277 VAC VOLTAGE RATING NEMA 3/7C/7D/9E/9F/9G, CLASS IDIVI AND 2 GROUP C D, CLASS L ZONE 1 AND 2 GROUP IIB IIA, CLASS IIDIV1 AND 2 GROUP E F G, CLASS III ENCLOSURE 20 AMPERE CURRENT RATING HAZARDOUS
- Current: 20 amps
- Voltage: 120 to 277 volts
- Supply Voltage: AC Voltage
- Panel Type: Power Control
-
Supplier: Utmel Electronic Limited
Description: Voltage Regulators - Switching Regulators Single 500mA Step-Down and Dual 150mA LDOs with I2C Voltage Control & Sequencing
- Operating Temperature: -40 to 125 C
- Features: Other, Switching Regulator
-
Supplier: Ziehl-Abegg Inc.
Description: For simple manual speed regulation 5-step transformer-based controllers for single-phase and three-phase fans are available. We supply the corresponding switchgear for multi-speed motors. Motor protection devices are available for thermal monitoring based on thermostats or thermistors (PTC).
- Number of Inputs: 1 inputs
- Number of Control Outputs: 1 outputs
- Control Signal: Analog Voltage
- Temperature: Cooling Control, Heating Control
-
Supplier: UL Standards & Engagement
Description: associated control circuit equipment, for example indicator lights, etc. NOTE 1 A control circuit device includes (a) control switch(es) and associated devices such as (an) indicator light(s). NOTE 2 A control switch includes (a) switching element(s) and an actuating system. NOTE 3 A
-
Supplier: Electro Standards Laboratories
Description: low power dry contact logic to allow the control of the switch position. Switch reverts to A position on power loss and continues to pass data. Upon power up, unit switches based on state of remote port. Front panel LED's display switch position and power status. Eliminates the
- Number of Ports: 3 #
- Area Network Type: Local Area Network (LAN)
- Form Factor: Rack Mount
- Network Equipment: Switch
-
Supplier: Newark, An Avnet Company
Description: SWITCH, SPDT, GREEN LED; Switch Operation:Off-(On); Contact Configuration:SPDT; Contact Voltage AC Nom:-; Contact Voltage DC Nom:24V; Contact Current Max:10mA; Switch Terminals:-; Product Range:K Series; SVHC:No SVHC (27-Jun-2018); RoHS Compliant: Yes
-
Supplier: ROHM Semiconductor USA, LLC
Description: The BD9035AEFV-C is a buck-boost switching controller with a high withstand voltage and a wide input range (VIN=3.8~30V) capable of generating buck-boost output with one inductor. The IC has a ±7% high accuracy switching frequency for the entire operating temperature range (Ta=-40°C~+125°C).
- Regulated Output Voltage (Volt): 3.3 to 3.7 volts
- Operating Temperature: -40 to 125 C
- Input Voltage (VIN): 3.8 to 30 volts
- Switching Frequency (fsw): 0.6 kHz
-
Supplier: Newark, An Avnet Company
Description: LIMIT SWITCH; Limit Switch Actuator:Plunger; Contact Configuration:1NO / 1NC; Contact Current AC Max:6A; Contact Voltage AC Max:500V; Operating Force Max:10N; Product Range:FA Series; Contact Current DC Max:2.5A; Contact Voltage DC RoHS Compliant: Yes
-
Supplier: Texas Instruments
Description: 700V Flyback Switcher with Constant-Voltage Constant-Current and Primary-side Control 7-SOIC -40 to 125
- Operating Temperature: -40 to 125 C
- Features: Other
-
Supplier: Skyworks Solutions, Inc.
Description: performance and low insertion loss achieved by the switch make it an ideal choice for mode switching before the PA in cellular applications. Depending on the logic voltage applied to the control pin (VCTL), the RFC pin is connected to one of the two switched RF outputs, RF1 or RF2,
- Frequency Range: 10 to 6,000 MHz
- Isolation (Port to Port): 15 to 27 dB
- Features: Other
- Type: SPDT
-
Supplier: Cytec Corporation
Description: The HXV Series computer controlled switching systems are used for high voltage and HIPOT applications. They consist of pre-wired mainframes and expansion chassis which hold selected switch modules needed to furnish the required matrix or multiplexer configuration.
- Area Network Type: Local Area Network (LAN)
- Form Factor: Rack Mount
- Network Equipment: Switch
-
Supplier: Skyworks Solutions, Inc.
Description: Please note: SKY84632 is being discontinued and is not recommended for new designs. The SKY84632 SmartSwitch is a slew-rate-controlled P-channel MOSFET power switch designed for high side load switching applications. This switch operates with inputs ranging from 1.5V to 5.5V,
- Features: Other
- Package Type: Surface Mount
-
Supplier: Shenzhen Rion Technology Co., Ltd
Description: HCA131A is a full temperature high accuracy 4-Axis level control tilt switch which developed by RION company, the appearance design integrated high precision level bubble, professional application in level security alarm and platform leveling testing related industry, the switch using
- Operating Temperature: -40 to 185 F
- Number of Axes: 2
-
Supplier: CSA Group
Description: or 300 V d.c. This Standard is not intended to cover proximity switches with analogue outputs. The main changes with respect to the previous edition are as follows:-modification of Table 3;-modifications of voltage dips and voltage interruptions immunity tests, in Table 8;-modification
-
Description: Standard Docs
-
Supplier: ROHM Semiconductor GmbH
Description: The BD9035AEFV-C is a buck-boost switching controller with a high withstand voltage and a wide input range (VIN=3.8~30V) capable of generating buck-boost output with one inductor. The IC has a ±7% high accuracy switching frequency for the entire operating temperature range (Ta=-40℃~+125℃).
- Regulated Output Voltage (Volt): 0.8 to 24 volts
- Operating Temperature: -40 to 125 C
- Features: Other
-
Supplier: CSA Group
Description: controlling, signalling, interlocking, etc., of switchgear and controlgear. It applies to control circuit devices having a rated voltage not exceeding 1 000 V a.c. (at a frequency not exceeding 1 000 Hz) or 600 V d.c. This fourth edition cancels and replaces the third edition published in
-
Supplier: ODG (Origin Data Global)
Description: PWM AND DUAL POWER CONTROL
- Operating Temperature: 0 to 70 C
- Input Voltage (VIN): 10.8 to 13.2 volts
- Switching Frequency (fsw): 200 kHz
- Special Features: Multiple Outputs
-
Supplier: WATTCO
Description: and process controllers, some of the common ones include, solid state relay drivers, linear along outputs, relay outputs, and triac. The relay output commonly is a single pot double throw relay which comes with a DC voltage coil. The controller works by isolating the contacts using the energy
- Current: 400 amps
- Voltage: 24 volts
- Audible Alarm Type: Audible Alarm
- Supply Voltage: DC Voltage
Find Suppliers by Category Top
Featured Products Top
-
The PEPI Models N and NR creep-action thermal protectors are designed to fit in tight spaces. Their low internal resistance and gold diffused contacts make them suitable for use in low voltage / low current applications. Model N opens the circuit on temperature rise (normally closed). Model NR operates in an opposite manner (normally open). (read more)
Browse Thermal Switches and Thermal Protectors Datasheets for Portage Electric Products, Inc. -
PEPI® Model H thermal controls combine Japanese and American engineering to improve reliability and reaction times in applications requiring up to 250 VAC and 36 VDC. Non-resettable so act as thermal fuses using external bimetal elements for faster response times. Customizable to more precisely meet application needs. Details here. (read more)
Browse Thermal Switches and Thermal Protectors Datasheets for Portage Electric Products, Inc. -
contacts that are suitable for use on low voltage DC and AC applications. See our thermal controls most suitable for electronic applications here: http://www.pepiusa.com/electronics-applications (read more)
Browse Thermal Switches and Thermal Protectors Datasheets for Portage Electric Products, Inc. -
The Model C is a creep-action, bimetal thermal control which normally starts in the closed position allowing the circuit to flow. As circuit load or ambient temperatures reach pre-set levels the internal bimetal wing slowly rises, eventually causing circuit to break then close again as (read more)
Browse Thermal Switches and Thermal Protectors Datasheets for Portage Electric Products, Inc. -
Portage Electric Products, Snap Action Thermal Controls, Quick Make / Quick Break thermal protectors. All can be customized to help you cut production costs while improving performance and safety in your particular application. For full (read more)
Browse Thermal Switches and Thermal Protectors Datasheets for Portage Electric Products, Inc. -
Pepi's Disc-Type Thermal Controls, 1/2 inch disc, snap action thermal controls. All can be customized to help you cut production costs while improving performance and safety in your particular application. For full details visit (read more)
Browse Thermal Switches and Thermal Protectors Datasheets for Portage Electric Products, Inc. -
Easy-to-adjust one-way flow control valve VFOE from Festo The VFOE allows machinery and plant manufacturers to regulate the speed of pneumatic cylinders in their machines and plants to suit their specific needs and expectations. This compact one-way flow control valve (read more)
Browse Flow Switches Datasheets for Festo Corporation -
Natural sweat and condensation could affect circuit controls in this personal heating pad. Temperatures also had to stay within a narrow operating range to maintain a constant temperatue in the application. The no sweat solution was a pair of PEPI Model J(A) snap action thermal (read more)
Browse Thermal Switches and Thermal Protectors Datasheets for Portage Electric Products, Inc. -
The BDF series control stations are designed to offer up to 4 operators for various machine or process controls conveniently located at the guard door in one compact, easy to install housing. The BDF series eliminates the need for larger custom control boxes to be designed and manufactured for (read more)
Browse Pushbutton Switches Datasheets for Schmersal Inc. -
its years of foot switch experience to design a pedal that is right for you. Doing so could save you a lot of time and help you avoid any costly design pitfalls. If an O.E.M. REPLACEMENT FOOT CONTROL assembly is required for a particular piece of equipment, wesuggest that direct contact be made (read more)
Browse Foot Switches Datasheets for Linemaster Switch Corporation
Conduct Research Top
-
Transconductance vs Voltage Amplifiers
The purpose of an amplifier in a motion control system is to provide a controlled amount of. current or voltage to a motor based on a command signal from the motion controller. This is done by a current (transconductance) or voltage amplifier. Each of these two types of amplifier has benefits
-
Linear Voltage Fan Speed Control Using Microchip's TC64X Family
Pulse Width Modulation (PWM) fan speed control methodology pulse-width modulates a fan's full-rated power supply voltage at a low frequency, typically 30 Hz. A typical PWM circuit, consisting of a transistor in series with a fan, can be small and inexpensive because it is either fully
-
ZTS PIN Diode Switch Introduction
The microwave switch make use of PIN diode to achieve the impedance characteristics of ON or OFF under the forward and reverse bias voltages, and realizes the control of microwave signal conversion.
-
Teccor Thyristors used as AC Static Switches and Relays
non-statically by various mechanical and electromechanical switches. In these applications, the thyristors are used to open or close a circuit completely, as opposed to applications in which they are used to control the magnitude of average voltage or energy being delivered to a load. These latter
-
Using AC PWM Drives on Non-Standard Voltages and Frequencies
Often, there may arise the need to apply an AC PWM drive1 to input voltages such as 200, 208, 380, 415 and possibly other levels, as well as input frequencies such as 50 Hz. The AC PWM regulator utilizes a switching power supply for control power that is sourced from a DC bus. This gives the unit
-
Application Note: An Overview of Electromagnetic and Lightning Induced Voltage Transients
or controlled switching action or it can be outside the circuit and injected or coupled into the circuit of interest. Transients may occur either in repeatable fashion or as random impulses. Repeatable transients, such as commutation voltage spikes, inductive load switching, etc., are more easily observed
-
Guidelines for Mounting Pressure Transmitters and Switches When Process Temperature Exceeds Published Limits
applications typically occurs with the help of pressure. transmitters and switches. Pressure transmitters deliver a continuous current or voltage signal. proportional to the pressure applied. Pressure switches are used to monitor pressure. Electronic. pressure switches are characterized by their digital
-
Motor Control and Conversion Efficiency Vital for Automotive Applications
The efficiency of power conversion and motor control applications is an ever-green design specification for an increasing variety of automotive applications. Modern internal combustion-engine vehicles use an increasing number of low voltage 3-phase motor control systems, including fuel pumps
More Information Top
-
Power Electronics
Therefore, an MOS transistor is a voltage controlled switch compared to a PBT which is a current controlled switch.
-
Switched Control of Three-Phase Voltage Source PWM Rectifier Under a Wide-Range Rapidly Varying Active Load
In this paper, a novel dc-bus voltage switched control method of three-phase voltage source pulsewidth-modulated rectifiers (VSRs), which aims to solve the problem of flexible voltage regulating under dynamic loads, is proposed under a cascade structure in rotating synchronous …
-
Computer-Aided Design, Manufacturing, Modeling and Simulation II
In Fig. 3, S1-S8 is voltage controlled switches and W1-W8 are current controlled switches.
-
Advances in Manufacturing Technology
… serial port, convert to RS422 by MAX488 and communicate with upper machine; P3.2: work instructions; P3.3: high pressure numerical control PWM control output; P3.4: switch valve PWM control output; P3.5: high voltage switch control output; P3.7: low …
-
Limitation of short-circuit currents and transient recovery voltages in 110 – 220 KV networks
The signal to connect the high-voltage high-speed switch is applied through the system control unit to the high- voltage switch control system.
-
Handbook of Power Systems Engineering with Power Electronics Applications 2nd Edition Complete Document
Further, very high speed switching control signal generation by a digital processor becomes another key technology. when the primary dc voltage is supplied by voltage controllable switch -mode converters instead of diode rectifiers.
-
Duplexing and Switching with Multipactor Discharges
Summary-Multipactor discharges in high vacuum are employed as switching mechanism for high-power microwave duplexers and voltage controlled switches .
-
High-voltage solid-state switches for microsecond pulse power
The high voltage controlled switch with a disabled voltage of up to 16 kV, a current of up to 60 A, and voltage rise times of 50–150 ns was assembled and studied.
Indicates content that may require registration and/or purchase.