Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Cosmic Equipment SpA
Description: Wide bandgap SiC technology is opening up a whole new generation of high voltage power products for applications in transport, power transmission and green energy. M2 Wafer edition tests these upto 10kV on wafer before singulation, identifying defective product early and saving the
- Form Factor: Monitor / Instrument
- Applications: Semiconductor Wafers
-
Supplier: Cosmic Equipment SpA
Description: Wide bandgap SiC technology is opening up a whole new generation of high voltage power products for applications in transport, power transmission and green energy. M2 Wafer edition tests these upto 10kV on wafer before singulation, identifying defective product early and saving the
- Form Factor: Monitor / Instrument
- Applications: Semiconductor Wafers
-
Supplier: 3X Ceramic Parts Company Limited
Description: High Precision Zirconia Ceramic Wafer Support Loader Zirconia Ceramic Wafer Carrier Support is highly precision machinind by flapping machine and CNC machined . It is used on the photovaltaic equipment machine to carry the wafer in semiconductor industry . Zirconia ceramic
- Density: 6.019996200615109 g/cc
- Thermal Conductivity: 2 W/m-K
- MOR / Flexural Strength: 174,044.2072286364 psi
- Compressive / Crushing Strength: 362,592.0983929925 psi
-
-
Supplier: Precision Surfacing Solutions
Description: In today's technologically advanced world, there are a growing number of applications where conventional machining techniques just aren't accurate enough to meet precision surfacing requirements. Precision surfacing with abrasive media, a technology developed and refined by Lapmaster International
-
Supplier: Armstrong International
Description: Armstrong offers several thermostatic wafer steam traps. The WT-1 is ideal for low-capacity steam tracers and features an exclusive non-welded wafer design, a sealed stainless steel body and an internal strainer screen two to three times larger than that of other thermostatic traps.
- Maximum Operating Pressure: 600 psi
- Maximum Capacity: 1,600.000000000002 lbs/hr
- Operating Temperature: 750 F
- Size of Connection: 0.5 inch
-
Description: easy customization to make use of the X12d signals from P1 and user-defined I/O from P2 (wafers 1-10). Features 3U VPX Rear Transition Module Support for X-ES' 3U VPX SBC module I/O Up to six eSATA connectors Four micro-DB-9 connectors for dual RS-232/422/485 serial ports Two USB 3.0
- Network Options: Ethernet
- Data Acquisition: I/O Module
- Features: Other
- Form Factor: Printed Circuit Board (PCB)
-
Supplier: Daitron Co., Ltd.
Description: The cleaving machines automatically perform parallel alignment and positioning and cleave with the blade the silicon substrates and compound semiconductor substrates, such as GaAs, InP, and GaN, from the scribed positions. It is capable for processing maximum of 4-inch wafers and
- Maximum Wafer / Part Size: 101.59994513602963 mm
- Mounting / Loading: Floor Mounted / Stand-alone
- Form Factor: Monitor / Instrument
- Applications: Semiconductor Wafers
-
Supplier: Daitron Co., Ltd.
Description: Using an internally developed PIG plasma source, this system can form smooth DLC film at high speed. It is mostly used for surface processing of automotive parts, whose applications are expected to expand in the future.
- Applications: CVD / PVD Films
-
Supplier: Technic, Inc.
Description: System Overview The SEMCON 4000 is an automatic loading and unloading “wet bench” type wafer Under Bump Metalization tool, designed with processes for Nickel and Gold metalization of silicon and Ga/As wafers with aluminum or copper seed layer. The Semcon 4000 tool is designed with
- Machinery Type: Automated System
- Process / Technology: Electroplating
- Application / Industry: Semiconductor / Wafer, Solar / Photovoltaic
-
Supplier: Evident Scientific
Description: The AL120 wafer handler series transfers both silicon and compound semiconductor wafers from the cassette to the microscope stage with enhanced capabilities and flexibility, while maintaining an ergonomic design. Accommodates Multiple Wafer Sizes The ability to accommodate
- Grade: Benchtop
- Eyepiece Style: Binocular
- Microscope Type: Compound
- Features: Digital Display, Mechanical Stage
-
Supplier: SensoPart
Description: sensor detects the position and any damage to wafers and cells. It allows robots to pick up and lay down wafers accurately. Wafers and solar cells with fine breakouts can be directly rejected during this step, before they can completely break up and damage other material. Read
- Horizontal Resolution: 1,080 lines
- Features: Industrial, Machine Vision Sensor, Other, Smart Camera
- Monochrome / Color: Monochrome
-
Supplier: CSA Group
Description: IEC/TR 62258-3:2010 has been developed to facilitate the production, supply and use of semiconductor die products, including: - wafers, - singulated bare die, - die and wafers with attached connection structures, - and minimally or partially encapsulated die and wafers. This
-
Description: IEC/TR 62258-3:2010 has been developed to facilitate the production, supply and use of semiconductor die products, including: - wafers, - singulated bare die, - die and wafers with attached connection structures, - and minimally or partially encapsulated die and wafers. This
-
Supplier: Phenom-World BV
Description: The Phenom ProX desktop scanning electron microscope is the ultimate all-in-one imaging and X-ray analysis system. With the Phenom ProX desktop SEM, sample structures can be physically examined and their elemental composition determined. Viewing three-dimensional images of microscopic structures
- Measurements: Area Mapping, Composition, Critical Dimension / Trench Geometry, Defects / ADC, Particle Contamination, Roughness / Waviness
- Applications: CVD / PVD Films, Packaged ICs / Ceramic Substrates, Semiconductor Wafers
- Technology: FIB / Ion Mill
- Mounting / Loading: Manual Loading
-
Supplier: Maury Microwave
Description: maximizing power transfer from a generator to the load. Our NT-series tuners have been designed for on-wafer applications with maximum VSWR at the probe tip.
- Frequency Range: 90,000,000,000 Hz
- Electrical Properties: Resistance/ Impedance
- Calibration Signal: Signal / Waveform Generator Output
-
Supplier: Comdel, Inc.
Description: Configurations Available 10-15 kV configurations available Potential Applications Flat panel manufacturing Solar panel manufacturing Wafer manufacturing
- DC Output Voltage: 5,000 to 15,000 volts
- DC Output Current: 0.005 amps
- DC Input Voltage: 24 volts
- Type: DC Power Supply, High Voltage Power Supply
-
Supplier: Marktech Optoelectronics
Description: in the industry which includes UV and "SuperLong" wavelengths as high as 2600nm. Our abilities to control wafer production through packaging assure the highest quality and reliability products are manufactured within our facilities.
- Peak Wavelength: 950 nm
- Forward Voltage: 1.3 volts
- Forward Current: 100 milliamps
- Optical Power Output: 24 milliwatts
-
Supplier: ETEL S.A.
Description: hollow shaft. With optional coarse Z-axes, this module provides unprecedented control over wafer motion profiles and improves precision and efficiency in semiconductor manufacturing. Utilizing flexure-based fine Z-axis technology, hysteresis issues are avoided while achieving nanometer-level
- Z-Axis Travel: 0.0787402 to 0.4724412 inch
- Rated Speed: 393.7007874015748 in/sec
- Carriage Load: 5.62 lbs
- Motor Continuous Power: 0.00402066115470846 to 0.11793939387144815 HP
-
Supplier: ETEL S.A.
Description: hollow shaft. With optional coarse Z-axes, this module provides unprecedented control over wafer motion profiles and improves precision and efficiency in semiconductor manufacturing. Utilizing flexure-based fine Z-axis technology, hysteresis issues are avoided while achieving nanometer-level
- Z-Axis Travel: 0.0787402 to 0.4724412 inch
- Rated Speed: 393.7007874015748 in/sec
- Carriage Load: 5.62 lbs
- Motor Continuous Power: 0.00402066115470846 to 0.12464049579596226 HP
-
Supplier: CIQTEK Co., Ltd
Description: achieve further improvements in low-voltage imaging resolution. The specimen chamber ports extend to 16, and the specimen exchange load-lock supports up to 8-inch wafer size (maximum diameter 208 mm), greatly expanding applications' coverage. The advanced scanning modes and enhanced automated
- Total Magnification: 1 to 2,500,000 X
- Resolution: 0.6 to 1 nm
- Accelerating Voltage: 0.02 to 30 kilovolts
- Grade: Benchtop, Research
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: 1/4 wafer sawn and expanded on ring Product overview: GN25L53-GRP6 from Semtech is a Special Purpose Amplifier Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement
- Features: Other
- Standards and Certifications: RoHS Compliant
-
Technical Books - Optical Scattering: Measurement and Analysis, Third Edition -- ISBN: 9781628418408Supplier: SPIE
Description: particles as well as the use of wafer scanners to locate and size isolated surface features. New sections cover the multimillion-dollar wafer scanner business, establishing that microroughness is the noise, not the signal, in these systems. Scatter measurements, now routinely used to
-
Supplier: Lumentum Operations, LLC
Description: generation Customization available upon request Applications Wafer scribing Full-cut wafer dicing Low-k dielectric grooving Micromachining of silicon, sapphire, ceramic, and metal Micro-via drilling PCB and flexboard cutting
- Wavelength Range: 354.7 nm
- Laser Power: 12,000 to 40,000 milliwatts
- Beam Area: 0.3 mm²
- Operating Voltage: 200 to 240 volts
-
Supplier: Synertron Technology, Inc.
Description: 2.5' wafer I/O Embedded IPC Board supports, Intel® Elkhart Lake ATOM® x6000E Series, HDMI, LVDS, eDP, 2 x Intel 2.5 Gb Ethernet, 6 x USB, Touch Screen, 4 x COM, 1 x Mini PCIe, 1 x M.2, 1 x Nano SIM, HD Audio, 4DI / 4DO, SMBus LEX SYSTEM 2I640HW is a 2.5” (102 x 88 mm) embedded board and base
- RAM: 8,000 MB
- Operating Temperature: -4 to 158 F
- Communication Networks: Ethernet
- Chipset: Intel® Chipset
-
Supplier: Skyworks Solutions, Inc.
Description: ceramic capacitors, Skyworks MIS chip capacitors offer higher Q, and a lower insertion loss of 0.04 dB, in a 50 Ohm system. Insulation resistance is greater than 105M Ohm. To accommodate high volume automated assembly methods, wafers can be supplied on expanded film frame. To reduce cost,
- Capacitance Range: 0.000009999999999999999 microF
- Applications: RF / Microwave Capacitors
- Configuration / Form Factor: Surface Mount / Chip Capacitor
-
Supplier: Custom-Pak, Inc.
Description: molded shapes can meet ergonomic needs on one side and aesthetic needs on the other. Walls can be compressed for wafer-thin designs, expanded for over-stuffed designs or precisely varied for combination designs. Let Custom-Pak help you design great furniture at prices that will win markets.
-
Supplier: HORIBA Instruments, Inc.
Description: optical components, as well as the illumination and CCD imaging camera, allowing monitoring of any area of the wafer surface using microscopic images. This system uses a visible laser (670 nm) which can be used for a broad range of films. Sensor head Camera with CCD imaging A large objective
-
Supplier: ValueTronics International, Inc.
Description: specifically to handle low-level and high-impedance measurements encountered in semiconductor parametric tests on wafers and devices. This unique design provides two low-current circuits with specified 1pA maximum offset current for sensitive sub-picoamp measurement resolution and two C-V
-
Supplier: ASTM International
Description: sufficiently low energy that it can be readily collimated. As a result, it is possible to irradiate a single device on a wafer. Radiation safety issues are more easily managed with an X-ray irradiator than with a cobalt-60 source. This is due both to the relatively low energy of the photons
Find Suppliers by Category Top
Featured Products Top
-
With the IMP-NIR-TH3/90/IP68 sensor, Micro-Epsilon is expanding its interferoMETER portfolio with a particularly robust sensor for inline thickness measurement of Si and SiC wafers. The sensor has a 90° beam path and a small working distance of just 3 mm, making it ideal for applications (read more)
Browse Interferometers Datasheets for Micro-Epsilon Group -
Every wafer in a semiconductor fab is handled — picked, placed, transferred — by a robot end effector. It is the single point of contact between the automation system and the product. For decades, aluminum has been the standard material. But as wafer sizes grew and critical (read more)
Browse Industrial Ceramic Materials Datasheets for Fountyl Technologies Pte. Ltd. -
system caters to a wide range of applications demanding exceptional performance in mmWave measurements. Its industry-leading frequency coverage, enhanced calibration stability, and focus on on-wafer capabilities make it a compelling choice for engineers and technicians working on cutting-edge technologies. The additional spectrum analyzer option further expands its functionality, providing a versatile solution for diverse testing needs. (read more)
Browse Vector Network Analyzers Datasheets for Anritsu Company -
-generation device architectures. These extreme low-temperature conditions add further complexity to system design, requiring feedthroughs capable of maintaining hermetic performance under both cryogenic and vacuum stress, an area where our engineering expertise is continuously expanding. All (read more)
Browse Feedthroughs Datasheets for Douglas Electrical Components -
entire packaging and integration value chain—from design, prototyping and industrialization through qualification, series production and lifecycle support. AEMtec's technology portfolio spans wafer back-end services and wafer testing, chip-on-board, flip chip, 3D integration and opto packaging (read more)
Browse Device Programming Services Datasheets for Micross Components, Inc. -
broad electronics materials portfolio, ESI expands its ability to support innovation across advanced and high-reliability electronics applications. “The acquisition of Micromax is a strong strategic fit for ESI and reinforces our focus on high-value, technology (read more)
Browse Electrical and Electronic Resins Datasheets for MacDermid Alpha Electronics Solutions
Conduct Research Top
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
ASE to surpass Amkor in IC-packaging market, says report Merger rumors in foundry biz SiGen, EV Group forge wafer bonding alliance Apple cites Oxford Semi's ARM chip in Firewire drive failures Suppliers get hopeful for 2004 Tronics Microsystems opens Grenoble MEMS wafer fab Struggling Trikon raises
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
Amkor goes wafer-bumping with Unitive Amkor Technology Inc.'s move this week to acquire a wafer-bump company will enable the IC-packaging giant to expand its wings in the flip-chip, wafer-level and related markets, according to an executive with the company. DoD spending bill includes
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
Semiconductor IPOs range from successful to disappointing IP trading center planned to serve Japanese designers Atmel, SST continue to battle over patent issues Matheson achieves new efficiencies by centralizing gas-equipment operations ATMI expands GaAs epitaxial wafer production to meet customer
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
NEC plans major restructuring, but semiconductors will not be touched Module features Patriot's Java MPU ASML taps Extraction's monitor for DUV demo cell Philips MCU in Visa smart card Samsung, Hyundai pick TI's ADSL chip set MEMC says new technique improves wafers for higher yields Anadigics DC/DC
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
silicon, Barrett tells analysts Broadcom to expand Taiwanese R &D center Suppliers to get a 'lump of coal' 300-mm wafer capacity ramping to 400,000 wpm, says report The long-awaited semiconductor and chip-equipment recovery is here. Or is it? Some see a few more speed bumps ahead, as wafer
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
: Java is ready for real time With new standards efforts and millions of Java-savvy developers, Java is ready for real-time embedded systems development, says Gary Cato, manager of strategic alliances at Aonix. IQE buys Singapore wafer maker Welsh wafer supplier IQE plc has agreed to acquire MBE
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
Commentary & analysis of week's chip news Japan's Ulvac rolls out wafer cleaning system METHUEN, Mass. -- Ulvac Technologies Inc. here has expanded its semiconductor equipment portfolio, announcing a new, low-cost cleaning system for 6- and 8-inch wafer fab applications. The new system, dubbed
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
provided an editor 's selection of other significant stories of the week. Singapore tips sub-surface wafer metrology Researchers from Nanyang Technological University in Singapore are developing a metrology system that claims to detect "sub-surface " defects in raw or reclaimed silicon wafers. Rave tips
More Information Top
-
Approaching the numerical aperture of water immersion lithography at 193-nm
Beam Expander Wafer Stage .
-
Laser coding of bipolar read-only memories
The test patterns were all on the same wafer and the beam ex- pander was held constant.
-
Debris-free in-air laser dicing for multi-layer MEMS by perforated internal transformation and thermally-induced crack propagation
For practical uses, the bending stress can be applied to wafers e.g. using a special tape expander with a convex wafer stage.
-
Investigation of photoconductive silicon as a reconfigurable antenna
To define the shape of the illumination pattern a copper mask containing a bow-tie shaped aperture was inserted into the optical path between the beam expander and the Si wafer .
-
New spectroscopic instrumentation for measurement of stratospheric trace species by remote sensing of scattered skylight
The refrigerator cooler is a specialized glass wafer Joule-Thompson gas expander (model R2605-7) built by MMR Technologies (Mountain View, CA).
-
Heterogeneous integration technology for combination of different wafer sizes using an expandable handle substrate
This paper reports on the realization of a novel method for batch transfer of multiple separate dies from a smaller substrate onto a larger wafer substrate by using a standard matrix expander in combination with adhesive wafer bonding and an elastic dice …
-
Reliable wide-temperature-range operation of 1.3-μm beam-expander integrated laser diode for passively aligned optical modules
These FFP values are about 1/3 those of reference LD’s without the beam- expander fabricated on the same wafer .
-
Internal medicine
In this case further heparin and only fibrinogenfreie concentrates (albumin, plasma expanders ), washed erythrocytes and the platelet concentrates would move because arise otherwise new Fibrinthromben and plättchenhemmende FDP.
Indicates content that may require registration and/or purchase.