-
Supplier: Alfa Laval Inc.
Description: PureDry is a fully automated, modular system designed to treat waste oils onboard ships and in power plants. The system separates the waste oil into three phases: cleaned oil, water and super-dry solids. Compact modular design The compact PureDry
- Total Flow: 500 GPM
- Technology: Centrifuge
- Function: Oil Filtering / Removal
-
Supplier: Sanborn Technologies
Description: Pioneer IFR Systems Integrated Fluid Recovery For Central Systems The Pioneer IFR system is designed for continuous or on-line purification of central coolant sumps. These systems utilize micro-processor controls and an automatic, self-discharging Mitsubishi disc
- Removal Rate: 120 to 600 GPH
- Technology: Centrifuge
- Function: Oil Filtering / Removal
-
Supplier: Eaton Hydraulics Group
Description: FLOCS Welcome to FLOCS®: Eaton’s Fast Lube Oil Change System. FLOCS rapidly evacuates and disposes waste engine oil and other hazardous fluids—including antifreeze or solvents—to speed up system maintenance. Featuring electric- or air-powered models (for when
-
-
Supplier: Mile-X Equipment, Inc.
Description: AFF 24-Gallon Waste Oil Drain and Pressurized Evacuator This AFF waste oil drain and pressurized evacuator ships by truck and extra shipping charges will apply to ship to a non-commercial address. AFF's latest addition to our waste fluid handling equipment, the
-
Supplier: Mile-X Equipment, Inc.
Description: AFF 24-Gallon Waste Oil Drain and Evacuator This AFF Waste Oil Drain and Evacuator ships by truck and extra shipping charges will apply to ship to a non-commercial address. AFF provides waste fluid recovery through traditional gravity feed and dipstick
-
Supplier: Sanborn Technologies
Description: Patriot IFR Systems Integrated Fluid Recovery For Automated Batch Operations Patriot coolant recovery systems incorporate Sanborn Technologies' Integrated Fluid Recovery (IFR) technology for exceptional performance. A high speed 3-phase Mitsubishi disc centrifuge
- Removal Rate: 120 to 300 GPH
- Technology: Centrifuge
- Function: Oil Filtering / Removal
-
Description: used, spent or waste oils and should be collected and recycled in order to prevent the environment pollution and to preserve natural resources. QUALITY OF USED OIL Usually the term “used oil” is understood to include only those oils which arise from the use of
-
Supplier: Pentair Oil & Gas Separations
Description: HRTprovides petroleum producers, refiners and gas processors dramatically improved solids control and hydrocarbon recovery from process water streams. Applications for HRT include: •Produced Water Management•Oil Removal from Waste Water•SRU Optimization•Salt Water Disposal HRT
- Features: All Sedimentation Equipment
-
Supplier: Sanborn Technologies
Description: into a clean tank while separated tramp oil is discharged into a waste oil drum. Solids are discharged periodically and collected in a solids cart or similar waste container. The CP-2 can be installed a free-standing system for batch operations or used for on-line
- Removal Rate: 120 GPH
- Technology: Centrifuge
- Function: Oil Filtering / Removal
-
Supplier: Alfa Laval Inc.
Description: PureBilge is a fully automated centrifugal bilge water treatment system that cleans oily wastewater onboard vessels at sea. By effectively removing marine oil pollution, it makes bilge water safe for discharge overboard. This reliable single-stage high-speed centrifugal separation
- Technology: Centrifuge
- Function: Oil Filtering / Removal
-
Supplier: Mercer International, Inc.
Description: The Oil Skimmers Model 6V waste oil recovery system removes animal, vegetable and petroleum-based oils, fats, greases, and oily wastes that float on the surface of water or other liquids. The unit removes as much as 100 gallons of waste
-
Supplier: VACUUBRAND, Inc.
Description: the three-stage, oil-free MD 4C NT chemistry diaphragm pump which meets high vacuum requirements for most high boiling solvents. Both vacuum ports have integrated check valves against cross contamination and interference. The exhaust waste vapor condenser is outstandingly efficient and
- Ultimate Operating Vacuum: 1.12542573670961 torr
- Pumping Speed: 1.9992 CFM
- Motor Power: 0.335055096225705 HP
- Features: AC Single Phase, Gas Ballast, Integral Trap(s), OEM Controller / Control Panel, Vacuum Gauge
-
Supplier: VACUUBRAND, Inc.
Description: regulates the effective pumping speed at the vacuum connection, the vacuum manometer offers an analog vacuum display. The waste vapor condenser at the outlet (EK) is highly efficient and compact. The condenser enables near-100-percent solvent recovery, efficient recycling and active
- Ultimate Operating Vacuum: 5.25198677131152 torr
- Pumping Speed: 1.176 CFM
- Motor Power: 0.241239669282508 HP
- Features: AC Single Phase, Gas Ballast, Integral Trap(s), OEM Controller / Control Panel, Vacuum Gauge
-
Supplier: VACUUBRAND, Inc.
Description: This 2 mbar chemistry vacuum system has a wide range of applications like evacuation, evaporation and pumping of gases and vapors. This system is suitable for the demands of high boiling solvents and often replaces rotary vane pumps. Typical applications are rotary evaporators and
- Ultimate Operating Vacuum: 1.50056764894615 torr
- Pumping Speed: 0.7644 CFM
- Motor Power: 0.107217630792226 HP
- Features: AC Single Phase, Gas Ballast, Integral Trap(s)
-
Supplier: VACUUBRAND, Inc.
Description: vacuum ports have integrated check valves against cross contamination and interference. The popular MZ 2C NT two-stage chemistry diaphragm pump is the heart of this pumping unit. It is frequently used for medium-sized vacuum applications involving "common" solvents. The exhaust waste vapor
- Ultimate Operating Vacuum: 5.25198677131152 torr
- Pumping Speed: 1.176 CFM
- Motor Power: 0.241239669282508 HP
- Features: AC Single Phase, Gas Ballast, Integral Trap(s), OEM Controller / Control Panel, Vacuum Gauge
-
Supplier: Linde North America, Inc.
Description: Waste Combustors (Bio-waste, tires, industrial wastes) Acid Gas Streams (Exhaust from pickling and chemical processes) FCC Off Gas (licensed to Dupont™ Belco® Clean Air Technologies) Incinerators (Municipal, Industrial)
- Destruction Efficiency / Capability: 90%, 95%
- Features: Other
-
Supplier: Inproheat Industries Ltd.
Description: SubCom® solutions for evaporative systems offer proven success in a variety of applications and industries. With thermal efficiency levels at close to 100%, Inproheat’s SubCom®-based evaporative systems can provide quick payback over traditional fluid disposal and recycling methods.
- Application: Food Processing, Gas Recovery, Liquid Recycling, Oil Refining, Waste Water Treatment
- Type: Forced Circulation / Crystallizer
- Features: Other
- Operation: Production
-
Supplier: Filtertech, Inc.
Description: oil-water decant tank which would strip trace amounts of water from the oil. By removing the water from the oil, “bumping” in the distillation chamber is eliminated. Prior to introduction into the distillation chamber, the oil is preheated which causes the oil to
- Solvent Recovery Technology: Distillation
- Distillation Process: Vacuum Assisted
-
Supplier: Inproheat Industries Ltd.
Description: technology is commonly used in industrial liquid heating and evaporation applications across oil and gas, mining, LNG, food production, waste water treatment, chemical, lumber and other industries. SubCom® makes it possible to dramatically reduce greenhouse gases and use combustion
- Features: Canada Only, North America, Other
- Services: Complete Machine / Turnkey System, Component / Sub-system Upgrades, Design Assistance
- Process: Evaporation
- Industry Served: Foods / Beverages, Oil Refining, Pulp and Paper, Waste Water Treatment
-
Supplier: EXAIR
Description: steel pump quickly empties the drum. The High Lift Reversible Drum Vac has the extra power you need to move liquids from below grade work areas, sumps or tanks up to 15 feet! A safe, powerful, and maintenance-free way to recover: Coolant Hydraulic oils Liquid spills Sludge and chips Tramp
- Airflow: 43 SCFM
- Vacuum Pressure: 179.99999999999997 in H2O vac
- Number of Inlets: 1 #
- Capacity: 30 to 110 gallons
-
Supplier: Siemens Process Instrumentation
Description: and control systems – enabling greater process transparency and smarter decisions for your business. Benefit from the competence of Siemens: a full automation vendor operating around the globe, with service available 24 hours a day, 365 days a year.
- Industry Served: Alcohols / Organics, Chemicals, Cosmetics, Fine Chemicals, Foods / Beverages, Gas Recovery, Liquid Recycling, Oil Refining, Pharmaceuticals, Pulp and Paper, Waste Water Treatment
- Services: Component / Sub-system Upgrades
- Operation / Mounting: Floor / Field
- Features: North America, Northeast US Only, Other, United States Only
-
Supplier: Cleaver-Brooks
Description: Using finite element analysis, the revolutionary system was designed to optimize every component of the boiler, including the burner, the furnace, and the tubes, and provide uniquely balanced temperatures and heat loads. Extended heat transfer tubing only found in EX systems uses
- Heat Output (Capacity): 254,520.64141931076 to 3,054,247.69703173 BTU/hr
- Maximum Temperature: 250 F
- Maximum Pressure: 30 to 250 psi
- Efficiency: 82 to 83 %
-
Supplier: IPI Fabrication
Description: For over 63 years, Industrial Piping, Inc. (IPI) has provided mechanical construction, fabrication, and fire protection services to industrial manufacturing facilities. Today, as a specialty EPC contractor, we offer our customers the best solutions for their industrial process systems--the
- Industry Served: Alcohols / Organics, Chemicals, Cosmetics, Cryogenic Service, Fine Chemicals, Foods / Beverages, Gas Recovery, Liquid Recycling, Mineral Oils, Oil Refining, Pharmaceuticals, Plastics, Pulp and Paper, Solvent Recovery, VOC Recovery / Abatement, Waste Water Treatment
- Process: Blending / Mixing, Combustion / Burning, Condensation / Cooling, Distillation, Drying, Evaporation, Filtration / Extraction, Milling, Reactor / Fermentation
- Components: Columns, Heat Exchangers, Heaters, Mixers, Piping, Pressure Vessels, Pumps, Separators, Tanks, Valves
- Services: Complete Machine / Turnkey System, Component / Sub-system Upgrades, Design Assistance, Installation / B.O.T. / Commissioning
-
Supplier: Eaton
Description: field and can aid in filter media selection and system sizing.
- Industry Served: Alcohols / Organics, Chemicals, Cosmetics, Fine Chemicals, Foods / Beverages, Gas Recovery, Liquid Recycling, Offshore / Marine, Oil Refining, Pharmaceuticals, Plastics, Pulp and Paper, Research and Development, Semiconductor Manufacturing, Solvent Recovery, VOC Recovery / Abatement, Waste Water
- Operation / Mounting: Clean in Place, Floor / Field, Laboratory / Bench, Production Plants, Skidded
- Services: Complete Machine / Turnkey System, Component / Sub-system Upgrades, Design Assistance, Inspection / Optimization, Installation / B.O.T. / Commissioning, Preventative Maintenance Plans, Repair / Overhaul Services, Training / Consulting
- Features: Europe Only, Midwest US Only, Other
-
Supplier: Dupont Water Solutions
Description: modular systems to meet capacity - Adjustable throughput and water recovery - Available in pre-engineered, skid-mounted systems for fast installation and startup (see skid datasheets)
- Filtration Grade (Micron Rating): 15 to 55 µm
- Maximum Liquid Flow: 5 to 25 GPM
- Maximum Pressure: 100 psi
- Maximum Temperature: 160 F
-
Supplier: Flottweg SE
Description: waste in the wheat starch process Spent wash (thin stillage) Beer recovery from surplus yeast Fat fractionation The Flottweg Sedicanter®: Special Technical Features Separation of solids that are extremely difficult to separate by sedimentation, by acceleration at up to 10000 x g
- Features: All Centrifugal Separators
- Equipment Type: Centrifuge
- Application / Industry: Waste / Sludge
-
Supplier: Ascension Industries, Inc.
Description: Custom Fabrication Modular Design & Fabrication Complete, assembled, and tested industrial equipment. From design to turnkey manufacturing, Ascension Industries offers a full range of capabilities to produce skid-mounted process systems, simulators, machine assemblies and more. Structural
- Industry Served: Chemicals, Foods / Beverages, Liquid Recycling, Offshore / Marine, Oil Refining, Pharmaceuticals, Pulp and Paper, Research and Development, Solvent Recovery, Waste Water Treatment
- Services: Complete Machine / Turnkey System, Design Assistance, Repair / Overhaul Services
- Process: Filtration / Extraction, Milling
- Features: North America, Northeast US Only, Other, United States Only
-
Supplier: KSB AG
Description: Motor cooled by external heat exchanger via integratedrecirculation system. Product-lubricated bearings, no need forseparate oil supply systems. Designed to TRD (German Steam Boiler Code)standards. Applications In hot water recirculation in forced-circulation or once-through
- Horsepower: 2.68044076980564 HP
- Maximum Discharge Pressure: 4,496.1687 psi
- Media Temperature: 788 F
- Water Temperature: 788 F
-
Supplier: Aerzen USA Corp.
Description: intake volume flows of between 1.200 m³/h and 16.200 m³/h. Variable frequency controlled, 100% oil-free, and tailor-made for the most demanding applications in waste water treatment. The powerful turbo blowers from AERZEN will astound you with hitherto unknown savings. And delight you
- Air Flow Rate: 705.996 to 9,530.946 SCFM
- Static Pressure: 240,879.72984194648 to 401,466.2164032441 in H2O
- Environment: Clean Air / Gas
- Draft: Forced Draft
-
Supplier: The Advanced Team, Inc.
Description: No Description Provided
- Industry Served: Alcohols / Organics, Chemicals, Cosmetics, Cryogenic Service, Fine Chemicals, Foods / Beverages, Gas Recovery, Liquid Recycling, Mineral Oils, Offshore / Marine, Oil Refining, Pharmaceuticals, Plastics, Pulp and Paper, Research and Development, Semiconductor Manufacturing, Solvent Recovery, VOC
- Process: Blending / Mixing, Combustion / Burning, Condensation / Cooling, Crystallization, Distillation, Drying, Evaporation, Filtration / Extraction, Injection / Metering, Melting, Milling, Reactor / Fermentation
- Services: Design Assistance, Inspection / Optimization, Preventative Maintenance Plans, Repair / Overhaul Services, Training / Consulting
- Operation / Mounting: Floor / Field, Laboratory / Bench, Pilot Plants, Production Plants, Skidded
-
Supplier: Alfa Laval Inc.
Description: the oil-fired boiler Constructed with smoke tubes, the Aalborg XS-TC7A is an exhaust gas economizer for main diesel engines. It is available in two models, both of which have a vertical design and a high gas velocity that minimizes fouling. The concept of Waste Heat Recovery In
-
Supplier: Cleaver-Brooks
Description: Using finite element analysis, the revolutionary system was designed to optimize every component of the boiler, including the burner, the furnace, and the tubes, and provide uniquely balanced temperatures and heat loads. Extended heat transfer tubing only found in EX systems uses
- Heat Output (Capacity): 3,308,768.33845104 to 5,599,454.111224838 BTU/hr
- Maximum Pressure: 50 to 250 psi
- Technology: Composite / Hybrid, Firetube / Scotch Marine
- Fuel Type / Heat Source: Gas (Natural / Propane), Oil
-
Supplier: GIG Karasek, LLC
Description: Successfully thermally separating Whether separation due to the boiling point, freezing point, or by sublimation due to the solubility we have the solution for you. Therefore, GIG Karasek is a leader in evaporation technologies, a major player when it comes to Thin Film and Short Path technology
- Industry Served: Alcohols / Organics, Chemicals, Cosmetics, Fine Chemicals, Foods / Beverages, Liquid Recycling, Oil Refining, Pharmaceuticals, Plastics, Pulp and Paper, Research and Development, Solvent Recovery, VOC Recovery / Abatement, Waste Water Treatment
- Process: Blending / Mixing, Crystallization, Distillation, Drying, Evaporation
- Features: Canada Only, East Asia / Pacific Only, Europe Only, Midwest US Only, Near East Only, North America, Other, South / Central America Only, South Asia Only, United States Only
- Components: Columns, Heat Exchangers, Heaters, Mixers, Pressure Vessels, Separators
-
Supplier: Dupont Water Solutions
Description: grease (FOG) - Long or short fibers - Hair, lint and algae Simple, self-cleaning, automatic operation Compact footprint (e.g. less space, waste, chemicals, air) Operationally efficient: - Low maintenance and high uptime – no backwashing or excessive filter changes - High water recovery
- Filtration Grade (Micron Rating): 15 to 55 µm
- Maximum Liquid Flow: 80 to 400 GPM
- Maximum Pressure: 100 psi
- Maximum Temperature: 160 F
-
Supplier: SAE International
Description: powertrain integration aspects for vocational and semi-tractor engines with technologies including advanced SCR, waste heat recovery (Rankine) cycles and downspeeding. Innovation in component technology coupled with system integration is enabling engine manufactures to move
Find Suppliers by Category Top
Featured Products Top
-
performing NASM specified pressure testing. EQUIPMENT APPLICATIONS Oil and Gas Pipelines; Tanks Hydraulic Pumps, HVAC Systems Wind Turbines Solar Panels Nuclear Power Generators (read more)
Browse Self-sealing Fasteners Datasheets for ZAGO Manufacturing Company, Inc. -
McCrometer features a wide turndown, small footprint and virtually no maintenance, which reduces total installed costs and operating lifecycle costs while improving crude oil production efficiency. Gas lift systems employed for Enhanced Oil Recovery (EOR) increase (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
McCrometer features a wide turndown, small footprint and virtually no maintenance, which reduces total installed costs and operating lifecycle costs while improving crude oil production efficiency. Gas lift systems employed for Enhanced Oil Recovery (EOR) increase (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
Upstream oil/gas engineers will find McCrometer's precision V-Cone® Steam-Injection Flow Meter supports enhanced oil recovery (EOR) technologies that produce heavy (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
comprehensive solutions have been applied to: Heat recovery steam generators (HRSGs) Internal combustion engines and turbochargers Steam and wind turbines Waste energy cogeneration Hydroelectric, nuclear and solar power Fuel cells (read more)
Browse Temperature Indicators Datasheets for Conax Technologies
More Information Top
-
Bookshelf and Unified Agenda > Environmental Protection Agency > Office of Solid Waste and Emergency Response > Superfund > Records of Decision > Florida > [FD...
The goal of this remedial action is to contain the Groundwater contaminant plume; modify the waste oil recovery system ; Prevent further flushing of contaminants into the groundwater from on-site Drainage and degraded wells; and to collect data on aquifer and contaminant…
-
Dielectric Oil Purifier - offers from Dielectric Oil Purifier manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : oil purifier machine, oil recycling plant, waste oil recovery system , oil filtration plant ] .
-
oil water separating system - offers from oil water separating system manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : oil purifier machine, oil recycling plant, waste oil recovery system , oil filtration plant ] .
-
light fuel oil purifier - offers from light fuel oil purifier manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : oil purifier machine, oil recycling plant, waste oil recovery system , oil filtration plant ] .
-
separator - offers from separator manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : oil purifier machine, oil recycling plant, waste oil recovery system , oil filtration plant ] .
-
transformer oil purification system - offers from transformer oil purification system manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : oil purifier machine, oil recycling plant, waste oil recovery system , oil filtration plant ] .
-
water content tester - offers from water content tester manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : oil purifier machine, oil recycling plant, waste oil recovery system , oil filtration plant ] .
-
separating - offers from separating manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : oil purifier machine, oil recycling plant, waste oil recovery system , oil filtration plant ] .
-
stage lighting system - offers from stage lighting system manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : oil purifier machine, oil recycling plant, waste oil recovery system , oil filtration plant ] .
-
oil purification - offers from oil purification manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : oil purifier machine, oil recycling plant, waste oil recovery system , oil filtration plant ] .
Indicates content that may require registration and/or purchase.