Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Gems Sensors & Controls
Description: NEMA-1 Enclosure - General Purpose NEMA-4 Enclosure - Water Resistant NEMA-4X Enclosure - Corrosion and Water Resistant Optional Equipment - Visual Alarms, High & Low Audible/Silent Alarms, Hand-off Auto Switches When it comes to control panels, Gems™ Sensors &
- Current: 10 amps
- Voltage: 120 volts
- Operating Temperature: -40 to 150 F
- Supply Voltage: AC Voltage
-
Supplier: Barantech, Inc.
Description: communication - Bluetooth or WiFi Marine Switch Panel / Marine Control Panel
- Length: 4.9606326 inch
- Width: 3.543309 inch
- Voltage: 12 volts
- Operating Temperature: -4 to 167 F
-
Supplier: Gilson Company, Inc.
Description: Master Control Panel combines precise control, logical layout, and quality components for accuracy and ease of operation. Controls in the upper half of the panel regulate air pressure to the specimen chamber while the lower controls regulate the water
-
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, PC BOARD, FIELD CONTROLLER, FOR WATER SOURCE HEAT PUMP. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Industrial Flow Solutions
Description: Float operated control panel with alarm for two pump automation Single phase, 3-phase Multi-function option available for 3 floats, 4 floats, or transducer Coordinate multiple operations/limit fluctuations in water levels UL listed 508A and UL 698A approved industrial
- Interface: Knobs / Switches / Meter
- Media: Liquid
- Form Factor: Panel / Chassis Mount
- Control Signal: Switch / Relay Output
-
Supplier: Aerzen USA Corp.
Description: Blower control – taking aeration tank efficiency to the next level AERZEN has the best machine technologies for the job, with Blower, Hybrid and Turbo. AERsmart, the new intelligent machine control, raises their performance even further. AERsmart distributes air flows optimally between
- Display Type: Graphic Display Panel
- Panel Type: Operator Console
- Features: Other
- Secondary Applications: Process Monitoring
-
Supplier: Regloplas Corp.
Description: Pressurized-water temperature control unit up to 212°F: P100S
- Operating Temperature: 210 F
- Media Flow Rate: 10 GPM
- Discharge Pressure: 80 psi
- Heater Capacity: 8 kW
-
Supplier: Weil-McLain
Description: Key Features Available for water (BCP-8W) or steam (BCP-8S) Addition of extension modules (BCP-8X) allows for up to 24 stages Outdoor and heating system sensors Outdoor cut off Purge delay DHW pump relay output and optional temp sensor input Integral night setback and external night setback
-
Supplier: Cleaver-Brooks
Description: The ADAC can control multiple input valves, condensate return, freshwater makeup, emergency makeup, and more. Data is made available to communicate with most BAS systems with an optional CB-PT protocol translator and/or the CB master panel. Setup and control of the deaerator or
- Features: Datalogger, PLC Controller
- Interface: Digital Front Panel, Knobs / Switches / Meter
- Media: Liquid, Steam
- Form Factor: Stand-Alone
-
Supplier: UL Standards & Engagement
Description: wiring diagram of the industrial control panel, an industrial control panel does not include equipment mounted remotely from the panel and connected via a wiring systems or equipment field installed on or within the industrial control panel. 1.5 An
-
Supplier: Industrial Flow Solutions
Description: Float operated control panel with alarm for two pump automation Single phase, 3-phase Multi-function option available for 3 floats, 4 floats, or transducer Coordinate multiple operations/limit fluctuations in water levels UL listed 508A and UL 698A approved industrial
- Interface: Knobs / Switches / Meter
- Media: Liquid
- Form Factor: Panel / Chassis Mount
- Control Signal: Switch / Relay Output
-
Supplier: Industrial Flow Solutions
Description: Float operated control panel with alarm for two pump automation Single phase, 3-phase Multi-function option available for 3 floats, 4 floats, or transducer Coordinate multiple operations/limit fluctuations in water levels UL listed 508A and UL 698A approved industrial
- Interface: Knobs / Switches / Meter
- Media: Liquid
- Form Factor: Panel / Chassis Mount
- Control Signal: Switch / Relay Output
-
Supplier: MOKON
Description: standards and comes standard with a UL labeled electrical sub-panel. All of these features and more, combined with our extended warranty, make the Hydrotherm an easy choice for delivering precise temperature control.
- Heater Type: Circulation Heater, Water Heater
- Features: Electric
-
Supplier: Cleaver-Brooks
Description: The magnostrictive design allows for precise measurement of water level. Advanced technology alerts the operator if the level float is slowing down in relation to normal movement and prompts the operator to perform a water column blowdown. The system also detects if the float has not
- Features: Datalogger
- Interface: Digital Front Panel, Knobs / Switches / Meter
- Media: Liquid, Steam
- Form Factor: Stand-Alone
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1114711-IMD20160 Category: Industrial Automation and Controls>Panel Meters Series: Apollo Type: Current (Ammeter) Termination Style: Screw Terminal Features: Excitation Supply Package: Box Ingress Protection: IP65 - Dust Tight, Water Resistant Standard
- Voltage Range: 115 to 230 volts
- Operating Temperature: 32 to 122 F
- Character Size: 0.37" to 0.56" (9.4mm to 14.2mm)
- Display Technology: LED
-
Supplier: Thermocold Costruzioni Srl
Description: Water cooled water chillers and heat pumps units by reversing the water supply with semihermetic screw compressors. Water cooled packaged water chillers. • Compressors screw type. • Evaporator shell and tube type with water connections. • Condenser shell and
- Cooling Capacity: 374 to 1,135.2 kW
- Compressor Motor Horsepower: 106.279476522794 to 178.651377307546 HP
- Full Load Amperage: 288 to 446 amps
- Application: HVAC, Industrial
-
Supplier: Cleaver-Brooks
Description: The CB Master Panel is the central interface between each individual boiler’s control system and other boiler room equipment to external remote monitoring or building automation systems. Features: Lead/lag control of multiple boilers Auto rotation schedules Run time monitoring
- Features: Datalogger, PLC Controller
- Interface: Digital Front Panel, Knobs / Switches / Meter
- Form Factor: Stand-Alone
-
Supplier: Industrial Flow Solutions
Description: Customizable pump and control system for oil and water sensing Integrated oil and water level sensing solution and customized automation controls Self-cleaning, maintenance-free probes Plug-and-play, multi-pin connector Certified UL components Meets ASME 17.1 safety code
- Interface: Knobs / Switches / Meter
- Media: Liquid
- Form Factor: Panel / Chassis Mount
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1146347-GEM20160 Category: Industrial Automation and Controls>Panel Meters - Counters, Hour Meters Series: GEMINI Type: Preset, Tachometer Termination Style: Screw Terminal Package: Bulk Ingress Protection: IP66 - Dust Tight, Water Resistant Standard
- Voltage Range: 115 to 230 volts
- Operating Temperature: 32 to 122 F
- Character Size: 0.37" to 0.56" (9.4mm to 14.2mm)
- Display Technology: LED
-
Supplier: Thermocold Costruzioni Srl
Description: Water cooled water chillers and heat pumps units with semihermetic screw compressors. Water cooled packaged water chillers version. • Compressors screw type. • Evaporator shell and tube type with water connections. • Condenser shell and tube type. • Electronic
- Cooling Capacity: 444.4 to 1,339.8 kW
- Compressor Motor Horsepower: 115.929063294094 to 331.570523224958 HP
- Full Load Amperage: 288 to 720 amps
- Application: HVAC
-
Supplier: Chromalox
Description: to 300°F (150°C) with either water or water/glycol fluids. Its electric heating core assures responsive and precise temperature control in a space saving package. The system is suitable for a large range of heating needs with a compact design. The MWS operates in a closed loop
- Operating Temperature: 300 F
- Media Flow Rate: 60 to 200 GPM
- Discharge Pressure: 100 psi
- Heater Capacity: 50 to 800 kW
-
Description: Thermo Scientific™ Precision™ circulating water baths are ideal when temperature uniformity and control are particularly critical, such as when working with enzymes and in serological applications. Available in three different models, these high performance baths feature a
- Temperature Range: 5 to 100 C
- Power: 1,199.999999999997 to 1,500 watts
- Volume: 19 to 88.99999999999999 liters
- Configuration: Controlled Bath
-
Supplier: Thermocold Costruzioni Srl
Description: Air-water heat generator for hot sanitary water production with ecological refrigerant CO2. • Semihermetic CO2 transcritical cycle compressor. • Centrifugal plug fans. • Water side evaporator stainless steel AISI 316 brazed plate type externally insulated complete of
- Heating Capacity: 50.64 to 67.02 kW
- AC Voltage Required: 400 volts
- Fuel / Energy Source: Hot Water / Steam
- Sleeve (Sheath) Material: None
-
Description: Support your fecal coliform testing with Thermo Scientific™ Precision™ coliform water baths, designed specifically for this application. Baths are preset to optimal temperatures of 35.0, 41.5, 44.5 and 45.5°C for easy use. Each bath is factory is factory calibrated, with later field
- Temperature Range: 35 to 45.5 C
- Power: 1,199.999999999997 to 1,500 watts
- Volume: 19 to 34.99999999999999 liters
- Configuration: Controlled Bath
-
Description: Take advantage of an existing in-house water system for heat removal. Thermo Scientific™ System Water-to-Water Heat Exchangers use less energy and cost less to operate than traditional compressor-based chillers. They provide a clean, stable, controlled, closed-loop water
- Liquid Flow Rate: 5 to 6 GPM
- Maximum Working Pressure: 42.6 to 60 psi
- Temperature Range: 41 to 95 F
- Application / Industry: Domestic Water Use
-
Supplier: Thermocold Costruzioni Srl
Description: Control panel electric heater with thermostat. • Phase failure protection relay. • Water pumps automatic changeover. • Condensing coil protection grilles. • Packaged anti-intrusion grille. • Gas gauges. • ECO-PROFILE ELECTRONIC fans. • Pre painted condensing coils. • Epoxy
- Cooling Capacity: 97 to 271 kW
- Process Pressure: 21.7555259035795 to 65.2665777107386 psi
- Compressor Motor Horsepower: 41.9488980474583 to 113.650688639759 HP
- Full Load Amperage: 87 to 235.1 amps
-
Supplier: Sigma-Aldrich
Description: Water bath, model TW2, AC input 230 V
- Temperature Range: 20 to 99.89999999999999 C
- Volume: 2 liters
- Configuration: Controlled Bath
- User Interface: Digital Front Panel
-
Description: Thermo Scientific™ Precision™ shaking water baths support a range of sensitive life science and QA/QC applications – from warming fragile reagents to tissue culturing and genetics sequencing. Easily clean and maintain your bath with new coil-free interior. The Precision shallow form shaking
- Temperature Range: 5 to 100 C
- Power: 1,199.999999999997 to 1,500 watts
- Volume: 14.999999999999998 to 26.999999999999996 liters
- Configuration: Controlled Bath
-
Supplier: NuAire, Inc.
Description: Model NU-8631 is a CO2 Incubator featuring an Oxygen monitoring and control system to suppress Oxygen levels in the growth chamber by injecting Nitrogen for hypoxia research. Temperature is control by using dual temperature sensor probes heating water surround the growth chamber
- Chamber Capacity: 5.6499999999999995 cubic feet
- Temperature Range: 5 to 55 C
- Temperature Control Accuracy: 0.1 (+/- C)
- Carbon Dioxide Range: 0.1 to 20 (%)
-
Supplier: Sigma-Aldrich
Description: Has a microprocessor heater control which prevents temperature overshoot
- Temperature Range: 100 C
- Volume: 4.999999999999999 liters
- Configuration: Controlled Bath
- User Interface: Digital Front Panel
-
Supplier: BEING Scientific Inc.
Description: Being Instruments General Purpose Laboratory Water Baths provide users with a constant temperature environment that only can be obtained when samples are totally immersed in water. Our line of lab water baths come in a variety of sizes and are suitable for direct heating and
- Temperature Range: 25 to 100 C
- Power: 1,450.000000000001 watts
- Volume: 19.999999999999996 liters
- Configuration: Controlled Bath
-
Supplier: Arjay Engineering
Description: Continuous profiling of oil/water interface and emulsions in tanks Multiple capacitance probes staggered in an oil/water separator will provide a profile of the emulsion location and thickness. The 4100-PRO uses multiple sensing probes to measure the capacitance field at distinct
- Number of Control Relays: 4
- Operating Temperature: 32 to 131 F
- Concentration: 0 to 1,000,000 ppm
- Process Media Temperature: -60 to 260 F
-
Supplier: Mar Cor Purification
Description: Mar Cor Purification offers the next generation portable water for dialysis system, the Millenium HX. This compact automatic RO represents a quantum leap in reliable water production with the added feature of automatic hot water disinfection. The Millenium HX is designed to meet
- Maximum Liquid Flow: 0.5204189385 GPM
- Maximum Pressure: 30 to 75 psi
- Maximum Temperature: 49 to 90 F
- Configuration: System
-
Supplier: Amprobe Test Tools
Description: Help control the costs and risks of maintaining water quality, distribution and waste. Amprobe makes a full line of meters to test pH, conductivity, TDS, salinity, mV, and dissolved oxygen.
- pH Range: 0 to 14 pH
- Accuracy: 0.01 ±pH
- ORP / Redox Range: -1,999 to 1,999 millivolts
- Conductivity / Dissolved Solids Range: 0 to 1,999 µS/cm
Find Suppliers by Category Top
Featured Products Top
-
chemical injection, and alarms of impending control excursions. This 4100-PRO is ideal for trending of process conditions to maximize your oil/water separation efficiency. Features (read more)
Browse Water Quality Testing Instruments Datasheets for Arjay Engineering -
temperature control for machinery, furnaces, reactors, heavy equipment and industrial processing lines. By circulating cooling media such as water, glycol or other fluids through engineered internal channels, thermal shields and cooling panels help reduce surface temperature, protect surrounding (read more)
Browse Heat Exchangers Datasheets for Hexnovas Heat Exchanger Technology Co., Ltd -
?ACME-SLIM’s are built narrow or control high in order to pass through existing 26” doors or corridors and require a minimum of floor space. Piping and panel (read more)
Browse Boilers (industrial) Datasheets for Acme Engineering Products -
monitored and used to control the two on-board relays. Combining many unique design features into a compact package makes the 4420-OCM an ideal solution to monitoring for oil leaks in your water system. Each relay includes full differential control to allow the relay to activate and (read more)
Browse Level Sensors Datasheets for Arjay Engineering -
Innovation Awards. Bonomi will be exhibiting the new product at Booth # N2560 at AHR 2024 at McCormick Center in Chicago, January 22 – 24. LOCPOWER is a patented energy harvesting control valve for water from the Bonomi Group. LOCPOWER converts energy dissipation from processes such as (read more)
Browse Control Valves Datasheets for Bonomi North America, Inc. -
NKK now offers a series of emergency stop (E-Stop) switches for applications requiring a dependable, failsafe control response. The FF01 Series E-Stop Switches feature Ø16mm bodies with a low profile behind-panel depth of 13.6mm. Designed for versatile (read more)
Browse Pushbutton Switches Datasheets for NKK Switches -
ergonomically designed control panel features an adjustable tilt for ease of use and stows flush against the unit between tests. Connectivity: USB, Ethernet, and dry contact options provide convenient connectivity for easy access to data, remote control, and communications. (read more)
Browse Environmental Test Chambers and Rooms Datasheets for Weiss Technik North America, Inc. -
Many machines are equipped with a control panel which allows the operator to activate the emergency stop, on/off and reset functions. Usually, these control panels are manufactured by the machine builder according to the “do-it-yourself” principle. Schmersal has developed a modular (read more)
Browse Pushbutton Switches Datasheets for Schmersal Inc. -
Cooling: Water Cooled (read more)
Browse Programmable Power Supplies Datasheets for TPS Elektronik GmbH -
• Digital iQ • Circuit breaker Back Side: • PLC Port • USB Port • Ethernet Port • Water Drain Port • Water Feed Port • Lockable Door Panel With the Versapower® Xtreme™, you'll get Radyne's advanced user friendly (read more)
Browse Brazing Equipment Datasheets for Inductotherm Group
Conduct Research Top
-
Control Panel for Machine and Plant Building
Individual machine control panel for Laservorm GmbH. TASK DEFINITION. Functional eye-catcher / Laservorm GmbH, special. machinery manufacturer founded in 1994 with its. registered office in Altmittweida produces laser. machine tools for the most different requirement. profiles where laser welding
-
Application Brief: Hydropower - Custom Control Panel
Hydropower facility installs custom control panel ensuring functionality of oil water separator
-
Ensuring Continuous Use Control Panels Don't Overheat
PSI builds control panels for a wide range of manufacturing clients in many industries including industrial compressor, industrial HVAC, water and gas purifications, and power measurement. Their control panels utilize the most advanced engineering and programming technology to provide ease
-
Panel Mountable Pressure Transducers
Pressure transducers form a critical function in today's closed loop systems providing data for safety, control and alarm functions encountered in typical industrial applications such as heating boilers, HVAC/R, gas correctors, compressors, test stands, fire suppression equipment and power
-
Industrial Process Heating and Industrial Control Panels
Flanged Immersion Heaters are one of several known for heating gases and liquids such as water, oil, heat transfer fluid and corrosive solutions. The direct immersion method is both energy efficient and is easily monitored and controlled.
-
Immersion Water Heaters in a Solar Power System
Electricity produced through solar panels is used for heating water effectively and efficiently when attached to immersion water heaters equipped with sensors and controls. Depending on the average hours of daylight and the number of panels contained in the system, not all of the electricity
-
AC Drives for Pool Pump Control Systems
Keeping pools pristine is more than just chemicals. It requires reliable pumping systems that recirculate water. Traditionally, drives were required to stand alone without reference to chemical feed systems, heaters, or filters. H2O Technologies, an OEM Control Panels fabricator that specializes
-
M Series Waterproof Toggle Case Study
Port Electric Solutions, Inc. required a toggle switch for a motorboat lighting control panel. This panel allows full control of vessel exterior lighting and contains various electronics which are extremely susceptible to water damage and salt corrosion. NKK Switches ' team provided switch
More Information Top
-
http://krex.k-state.edu/dspace/bitstream/handle/2097/16915/AnubhaGarg2013.pdf?sequence=5
extruder water control panel .
-
200 area effluent treatment facility opertaional test report
START D.I. Water Pump 2025E-56-P-1. by depressing the OPERATE Switch on the D.I. Water Control Panel .
-
Quality of ATV Potable Water for ISS Crew Consumption
The WDS tanks and the Quick Disconnects used for loading on ground are located in the non-pressurised Module (EM), and the Water Control Panel in the habitable Pressurised Module (PM).
-
The Design and the Verification of the ATV Cargo Carrier Environmental Control and Life Support System and Water & Gas Delivery System
Consequently, the WDS is conceived as three independent sections, each containing: One Water Tank Assembly (WTA) Two Quick Disconnects (QD’s) One Water Control Panel (WCP) Water Ducting Gas Ducting.
-
Human-factors engineering control-room design review/audit: Waterford 3 SES Generating Station, Louisiana Power and Light Company
122) MRC Review Team Comment: This also applies to the local fire detection and fire protection ( water control ) panels , e.g., "888-M223 in relay room; labels FPM17, FPS18, FPM19.
-
ATV Water Preparation Campaign
The WDS tanks and the Quick Disconnects used for loading on ground are located in the ATV External Module (EM), while the Water Control Panel in the habitable Pressurised Module (PM).
-
Automated Transfer Vehicle (ATV)
… place on 9 April, when the crew filled three EDVs (Russian water containers with a capacity of 22 litres each) using a pump unit located in Zvezda that was connected via hoses through the ATV Water Control Panel to ATV's Water Tank …
-
Animals in Space
Control and Display Panel Drinking Water Control Panel Auxiliary SPAF .
Indicates content that may require registration and/or purchase.