Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Transcat, Inc.
Description: Monel or Stainless Steel Fixed or limited adjustable deadband UL listed Various actuators available Belleville actuator Readily available Standard pressure connection materials Pressure psi ranges - 316L SS Differential psid ranges - Nickel plated brass Pressure and differential
- Pressure Measurement: Gauge
-
Supplier: WorldWide Electric Corporation
Description: 69ES Series 1/4’’ Female NPT pipe fitting Suffix - Description B Pulsation orifice 69W Series 1/4’’ Female NPT pipe fitting Suffix - Description B Pulsation orifice L AUTO-OFF disconnect lever
- Switch Point Range: 20 to 40 psi
- Pressure Measurement: Gauge
-
Supplier: Danfoss A/S
Description: CS pressure switches have a three-pole switch and adjustable differential. The pressure switches are fitted with a manual switch that will lock the contact system in the open position independently of the pressure in the system. For automatic start and stop of air
- Switch Point Range: 29.00754 to 290.0754 psi
- Operating Temperature: 32 to 104 F
- Switched Current: 2 to 12 amps
- Switched AC Volts: 220 to 600 volts
-
-
Supplier: Newark, An Avnet Company
Description: PRESSURE SWITCH 6/30" WATER
-
Supplier: Newark, An Avnet Company
Description: PRESSURE SWITCH - 15/100"WATER
-
Supplier: Newark, An Avnet Company
Description: PRESSURE SWITCH 12/60" WATER
-
Supplier: Newark, An Avnet Company
Description: PRESSURE SWITCH - 5/30" WATER
-
Supplier: QED, Inc.
Description: QED has the technology to design and build aircraft capable pressure switches for a wide range of flight applications in fluid systems. Ranges from 0-20 psi up to 0-7500 psi can measure fluid pressures for aircraft water, hydraulic, fuel, pneumatic and other systems. Diameters
- Pressure Measurement: Absolute
-
Supplier: Wasco, Inc.
Description: Wasco offers many pressure switch series to meet multiple applications. Wasco's Pressure Switch Highlights: Brass Fittings or Stainless Steel Fitting From Vacuum to 4000 psi High Overpressure (P250) High Ra Finish to <5Ra (UHP150) Highly Corrosion Resistant Materials
- Switch Point Range: 0 to 4,000 psi
- Pressure Measurement: Gauge
-
Supplier: Tecmark Corporation
Description: Series 3000 pressure switches convert a pressure signal to an electrical output. In response to a change in pressure, movement of an elastomeric diaphragm opens or closes an electrical circuit based on a predetermined pressure set point. The Series 3000 features cost
- Switch Point Range: 0.07251841967859836 to 100.07541915646593 psi
- Operating Temperature: 32 to 190 F
- Switched Current: 25 amps
- Switched AC Volts: 250 volts
-
Supplier: Baumer Ltd.
Description: The CPX digital pressure switch is designed for extremely diverse OEM pressure applications. Based on microprocessor technology, the CPX is fully programmable via serial link (RS232) from a PC. The graphics software allows easy user setting of switching points and threshold
- Working Pressure Range: 0 to 8,702.262 psi
- Accuracy: 1 ±% FS
- Operating Temperature: -4 to 176 F
- Pressure Measurement: Absolute, Gauge
-
Supplier: Danfoss A/S
Description: Danfoss dual pressure switch type KP 44 is designed for use as a pump guard to control and protect supply water pumps. It combines the functions of a pressure switch and a flow monitoring device. The lefthand pressure bellows control the pump
- Switch Point Range: 7.251885 to 87.02262 psi
- Operating Temperature: -40 to 149 F
- Switched Current: 16 amps
- Switched AC Volts: 400 volts
-
Supplier: Danfoss A/S
Description: Enclosure IP67. Sturdy and sea water resistant Robust and compact construction Resistance to shock and vibrations Diaphragm version applications with: Pulsations/pressure peaks and seawater as media Also available as differential pressure switch Available with all
- Working Pressure Range: 1,740.4524 psi
- Switch Point Range: 0 to 870.2262 psi
- Operating Temperature: -13 to 158 F
- Switched AC Volts: 220 volts
-
Supplier: Chemac Inc./Uraca/Uhde HPT/Gather/BHDT
Description: Pneumatically High Pressure Switching Valve ß Mode of operation: Main valve is closed by pneumatically short sotroke cylinder against pressure spring. ß Switchable against pressure. ß Multistage possible. ß Switching positions: Without enery closed (Standard) or without energy
- Media: Air, Gas, Water
- Valve Type: Control Valves, Pressure Relief Valves
-
Supplier: ASCO
Description: suitable for air, water, oil or corrosive fluids. • Mix and match switch and transducer components for
- Switch Point Range: 0 to 0.975429 psi
- Deadband: 0.0433524 psi
- Operating Temperature: -4 to 140 F
- Switched Current: 15 amps
-
Supplier: United Electric Controls Company
Description: The 24 Series Delta-Pro offers OEMs and light industrial users a cost-effective, reliable switch for alarm and shutdown applications. It is simple to install and operate and complies with North American approvals as well as CE Low Voltage (LVD) and Pressure Equipment Directives (PED)
- Vacuum Range: -1.9999999999996345 to 5,414.341719999998 torr
- Operating Temperature: -20 to 180 F
- Pressure Measurement: Differential, Gauge, Vacuum
- Number of Throws: Double Throw
-
Supplier: Zurn Industries LLC
Description: is also available with tamper switch equipped butterfly valves. To view all options, see the Specification Sheet -375ADA Features And Benefits Meters unauthorized water use in Fire lines Grooved or Flanged end connection options Available with tamper switch equipped butterfly
- Valve Type: Back Flow Preventer Assembly, Butterfly Valves
- Media: Water
-
Supplier: Brooks Instrument
Description: Features Indicating Pressure Switches Model IPS122 2" 2-inch stainless steel solid-state switch with local and remote alarm capability Electronic switch with an adjustable pressure switch set point to operate lights or relays up to 12 watts Logic outputs: Off-on
- Accuracy: 1 ±% FS
- Operating Temperature: 32 to 320 F
- Switched Current: 0.175 amps
- Switched DC Volts: 30 volts
-
Supplier: Whitman Controls, LLC
Description: The Whitman Controls P95 Severe Environment Pressure switches are built to operate in harsh conditions and are typically used in vehicle applications both off road and on. As these switches are NEMA 6 rated, they are weather proof and briefly submersible. Resiliency in high pressure
- Switch Point Range: 0.75 to 400 psi
- Operating Temperature: -40 to 257 F
- Switched Current: 1 to 11 amps
- Pressure Measurement: Absolute
-
Supplier: Transcat, Inc.
Description: Monel or Stainless Steel Fixed or limited adjustable deadband UL listed Various actuators available Belleville actuator Readily available Standard pressure connection materials Pressure psi ranges - 316L SS Differential psid ranges - Nickel plated brass Pressure and differential
- Working Pressure Range: 1,000 psi
- Pressure Measurement: Gauge
-
Supplier: Barksdale Control Products
Description: Barksdale's CD1H and CD2H Housed Diaphragm Pressure Switches provide an ideal solution for pressure control applications requiring tamper proof external adjustment and environments which require water-tight NEMA 4 housings. These pressure switches are available in single
- Switch Point Range: 0.5 to 150 psi
- Deadband: 0.6 to 6 psi
- Accuracy: 0.5 ±% FS
- Operating Temperature: -65 to 165 F
-
Supplier: KOBOLD Instruments, Inc.
Description: end. As the level continues to rise, the static pressure of the liquid outside the hose will exert a pressure on the air pocket trapped in the pipe (corresponding to the height of the medium above the pipe end.) The NDT's pressure switch is connected to the air pocket and
- Material Temperature Range: 15 to 185 F
- Maximum Current: 8 amps
- Maximum AC Voltage: 250 volts
- Level Measurement Type: Continuous Level
-
Supplier: Transcat, Inc.
Description: Product Highlights Single or dual independently adjustable setpoints meet all setpoint requirements Watertight NEMA 4X, IP66 enclosure Choice of switch elements for all applications, including hermetically sealed Fixed or adjustable deadband Standard pressure connection materials
- Working Pressure Range: 1,000 psi
- Pressure Measurement: Gauge
-
Supplier: Watts
Description: Series SAN50 Float and Switch Assemblies for Servicing Low Water Cut-Offs feature a one piece unit that facilitates installation and ensures the most up-to-date construction. Model SAN50D is a complete assembly with dual switch. Model SAN50S is a complete assembly with a single
-
Supplier: Watts
Description: Series SAN89 Float and Switch Assemblies for Servicing Low Water Cut-Offs feature a one piece unit that facilitates installation and ensures the most up-to-date construction. Model SAN89D is a complete float and dual switch assembly. Model SAN89S is a complete float and single
-
Supplier: Barksdale Control Products
Description: Barksdale's Housed Diaphragm Differential Pressure Switches offer superior accuracy in a robust package, making them an ideal solution to your industrial pressure control needs. These switches are ideal applications requiring water-tight, NEMA 4 housings, a covered terminal
- Switch Point Range: 0.03 to 150 psi
- Deadband: 0.09 to 8.7 psi
- Accuracy: 0.5 ±% FS
- Vacuum Switch Set point Range: 758.476 to -1.9999999999996345 torr
-
Supplier: Transcat, Inc.
Description: Product Highlights Single or dual independently adjustable setpoints meet all setpoint requirements Watertight NEMA 4X, IP66 enclosure Choice of switch elements for all applications, including hermetically sealed Fixed or adjustable deadband Standard pressure connection Materials:
- Working Pressure Range: 15 psi
- Pressure Measurement: Gauge
-
Pressure Switches - Calibrated Differential Mechanical Pressure Switches -- VCDPD1H & VCDPD2H SeriesSupplier: Barksdale Control Products
Description: requiring a highly reliable, accurate switch in a durable package, Barksdale's CDPD1H and CDPD2H Housed Diaphragm Differential Pressure Switches are the ideal choice. Features Pressure and vacuum differential switch High accuracy diaphragm switch Calibrated dial
- Accuracy: 0.5 ±% FS
- Vacuum Switch Set point Range: 758.476 to -1.9999999999996345 torr
- Vacuum Deadband: 755.6819999999999 to 734.6 torr
- Operating Temperature: -65 to 165 F
-
Supplier: Wilo AG
Description: water, process water, cooling water, fire water (apart from fire-extinguishing systems in accordance with DIN 14462 and with the approval of the local fire safety authorities) or other types of industrial water that do not attack the materials either chemically or
- Maximum Discharge Flow: 1,276.8313333333333 GPM
- Maximum Discharge Pressure: 362.59425 psi
- Media Temperature: 158 F
- Water Temperature: 158 F
-
Supplier: Barksdale Control Products
Description: Barksdale's Bourdon Tube Pressure Switches offer instrument class accuracy, making them an ideal solution to your pressure control needs when accuracy is critical. Built-in over-travel stops allow for higher proof pressures than most other pressure switch
- Switch Point Range: 50 to 17,450 psi
- Deadband: 11 to 550 psi
- Accuracy: 1 ±% FS
- Operating Temperature: -40 to 165 F
-
Supplier: OMEGA Engineering, Inc.
Description: • Compound Range Covers Vacuum and Pressure in One Unit • Low Inch of Water Ranges • Silver Switch Contacts Rated for 5 Amps @ 250 Vac • 1 Amp, Gold-Plated Contacts for TTL or Dry Contacts
- Switched Current: 5 amps
- Switched AC Volts: 250 volts
- Pressure Measurement: Compound, Vacuum
- Material: Gas, Liquid
-
Supplier: Mi-T-M Corporation
Description: preset trapping unloader · Thermal relief valve · Adjustable high pressure detergent injection Motor: Open drip-proof motor with manual thermal overload protection Frame: Powder coated steel side panels and frame Components: Pressure switch and over-pressure safety
- Water Jet Pressure: 3,000 psi
- Water Flow: 234 GPH
- Power: 8 HP
- Operation: Cleaning / Surface Preparation
-
Supplier: Pressure Washers Direct
Description: 2000 PSI Pressure Washer •Great for small jobs around the house •Wash cars, clean small patios & walkways faster & easier Built-In Hose Reel •Stores your high pressure hose without kinks Total Stop System •Motor stops automatically when trigger is released •Must use on/off
- Water Jet Pressure: 2,000 psi
- Machine Mounting: Cart / Hand Truck
- Operation: Cleaning / Surface Preparation
- Power Source: Electric Motor
-
Supplier: Clark Solutions
Description: built-in float stop, still keeping the switch closed. This ensures a bistable switch function at any time. The reed contact is adjustable over the full measuring range of the meter. The built in spring and magnetic float are very reliable. As the spring opposes the float and the flow
- Pipe Diameter: 0.25 to 1.25 inch
- Media Temperature Range: 212 F
- Liquid Volumetric Flow Rate: 0.0528 to 7.392 GPM
- Operating Pressure: 4,350 psi
-
Supplier: Thermocold Costruzioni Srl
Description: Air-water heat generator for hot sanitary water production with ecological refrigerant CO2. • Semihermetic CO2 transcritical cycle compressor. • Centrifugal plug fans. • Water side evaporator stainless steel AISI 316 brazed plate type externally insulated complete of
- Heating Capacity: 50.64 to 67.02 kW
- AC Voltage Required: 400 volts
- Fuel / Energy Source: Hot Water / Steam
- Sleeve (Sheath) Material: None
Find Suppliers by Category Top
Featured Products Top
-
, snap-acting electrical switches and field adjustable set points with a visual scale for easy set point selection. Pressure ranges as low as 2”Water Column (W.C.)* up to 100 PSI are available. Series 3000 switches assure control stability through wide and variable temperature and humidity (read more)
Browse Pressure Switches Datasheets for Tecmark Corporation -
inefficiency. In these two examples, older boiler systems are fitted with mechanical switches that can only trigger alarms when the pressure in the fuel system or water filter is abnormal. In addition, there is also no way of confirming (read more)
Browse Pressure Switches Datasheets for United Electric Controls Company -
4000 Pressure Switches convert a positive or negative pressure signal (range 2” W.C. to 100 (read more)
Browse Pressure Switches Datasheets for Tecmark Corporation -
4000 Pressure Switches are commonly used as an interlock device to sense air, gas or water pressure at a specific point. BASIC CONSTRUCTION Elastomeric diaphragm eliminates the need for an oil (read more)
Browse Pressure Switches Datasheets for Tecmark Corporation -
Littelfuse's LQ050 series integrated load switch ICs incorporate cutting-edge technology that achieves industry-leading performance in ultra-low-power consumption (low IQ, ISD, and RDS(ON)), empowering designers to curtail parasitic leakage current, enhance system (read more)
Browse Pressure Switches Datasheets for DigiKey -
• Electro-Mechanical Switches Help Protect from Cyber Sabotage UE's electro-mechanical pressure and temperature switches, installed as stand-alone "watch-dog" devices, not connected to the centralized (read more)
Browse Pressure Switches Datasheets for United Electric Controls Company -
The Telemecanique Sensors XMLBM05A2S11 is an industrial electromechanical vacuum-pressure switch from the XM pressure sensor range. Designed for control-circuit applications, it monitors fluid pressure and changes the state (read more)
Browse Electromechanical Relays Datasheets for ERSAELECTRONICS PTE. LTD. -
Central Heating Boiler Applications: Boiler Sensors 116CP/117CP Central heating boilers are a very common way of heating the house or office. In a case where a combi boiler is used, the domestic hot water is created in the same boiler. For example (read more)
Browse Pressure Sensors Datasheets for Sensata Technologies -
Pressure Control The pump can self-prime up to 10 ft (3 m), allowing installation above the water source without requiring manual priming. An integrated pressure switch automatically starts the (read more)
Browse Water Pumps Datasheets for Suzhou Ele Mfg Co., Ltd. -
A pressure sensor is a device employed to measure the pressure of gases and liquids. These sensors are used in a wide range of applications, from altitude sensing to pressure switching in water networks. In some cases, pressure sensors may need to be used in harsh conditions, high temperature (read more)
Browse Pressure Sensors Datasheets for Angst+Pfister Sensors and Power
Conduct Research Top
-
Guidelines for Mounting Pressure Transmitters and Switches When Process Temperature Exceeds Published Limits
: Impulse line diameters from ISO2186:1973. GUIDELINES FOR MOUNTING PRESSURE TRANSMITTERS AND SWITCHES. 7 GUIDELINES FOR MOUNTING PRESSURE TRANSMITTERS AND SWITCHES © 2015 SICK, Inc. All rights reserved. Type of metered fluid Impulse Line Length. 0-52.5 ft (0-16 m) 52.5-148 ft (16-45 m). Water/steam
-
Infrared Photoelectric Liquid Level Switch
or at the bottom and fixed directly on the wall of the liquid container. The product has only one sensor, and users can determine the location of measuring points according to their needs. This product is suitable for measuring the liquid level in water tanks, oil tanks and pressure vessels. All kinds
-
Water Jets vs. Cable Machines: What's the Difference?
Question: We use cable drain cleaners at our facility, but my young guys keep telling me I should switch to high-pressure water jets to do the same job. Are they right?. Answer: Well, yes and no. Traditional cable drain cleaners do a great job cutting up tree roots and retrieving objects. But when
-
PROTECT YOUR INVESTMENT: Five factors to consider before making the switch to aftermarket oil
PROTECT YOUR INVESTMENT: Five factors to consider before. making the switch to aftermarket oil. Oil formulation is more critical than ever to maintaining uptime, productivity and. equipment life. Aftermarket oil may not be up to the task. This white paper explores five factors to consider before
-
Flow Energy Management Part 3: Three Successful Flow Energy Management Case Studies
pressure. In part 3 of this series, let's consider three real-world case studies of companies that have successfully measured compressed air for energy savings, increased steam efficiency in food processing, and improved water loss with accurate water measurement. Compressed Air Audit Saves Thousands
-
TECH TIPS on Implementing the IIOT via IO-Link
, ultrasonic, pressure, temperature, flow, linear position, rotary, HF RFID, and inclination sensors. The structure. of IO-Link means that properly configured sensors can act as switches, transmit data, or both. For example, capacitive proximity sensors detect the presence of liquids and solids
More Information Top
-
Safety Evaluation of Phase 1 retrieval of 241-C-106 for closure [SEC 1 & 2]
Effect on Consequenceof a Malfunction: A malfunction of the service water pressure switch or interlock is directly associatedwith the consequenceof a HEPA filter failure.
-
Tank Farms Documented Safety Analysis [Sec 1 thru 4]
Annunciate service water pressure switch alarm to initiate operator response, or .
-
Final Technical Report - Kotzebue Wind Power Project - Volume II
11.0 7DC, 11/12DC JWP1 (Low) Jacket Water Pressure Switch State 1 control .
-
System design description for the 200 east area Double Shell Tank (DST) waste transfer system (DST Based)
Requirement: The service water pressure detection system shall annunciate a service water pressure switch alarm to initiate operator response or actuate automatic shutdown of waste transfer pumps via the MPSS on detection of increased pressure.
-
HLW Feed Delivery AZ101 Batch Transfer to the Private Contractor Transfer and Mixing Process Improvements [Initial Release at Rev 2]
Current system designs for performing in-line dilution use a single three-way isolation valve between the waste transfer discharge and the service water pressure switch .
Indicates content that may require registration and/or purchase.