Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Mi-T-M Corporation
Description: Mi-T-M has designed mechanical oil/water separator systems to remove free oils before discharging to your sanitary sewer. The oil/water/solids separators will reduce the amount of suspended solids while removing hydrocarbons to meet stringent local sanitary sewer discharge
-
Supplier: Mi-T-M Corporation
Description: Mi-T-M's recycle systems are designed to remove free hydrocarbons and filter the water to be sent back through a pressure washer. The systems come standard with pH and ORP injection. All systems are designed for corrosion resistance by utilizing poly tanks and recycled-plastic skids. The WCP
-
Supplier: Marmon Industrial Water LLC
Description: Cooling Tower Make-Up Cooling Tower Blow Down Cooling Tower Side Stream Municipal Effluent Treatment Phosphate Removal Potable Water Treatment Reverse Osmosis Pretreatment Silica Removal Softening Trace Metal Removal Wastewater Treatment Whitewater Clarification
- Features: All Clarifiers, Other
- Equipment Type: Conventional Clarifier
- Application / Industry: Drinking Water, Waste / Sludge
-
-
Supplier: Smith & Loveless, Inc.
Description: The Smith & Loveless CLAR-I-VATOR® is a high rate, solids contact clarifier used for economical and efficient chemical precipitation in water and wastewater treatment applications. It combines flash-mixing, flocculation, clarification, sludge collection and sludge thickening in
- Features: All Clarifiers, All Sedimentation Equipment
- Equipment Type: Conventional Clarifier
- Application / Industry: Waste / Sludge
-
Supplier: Renold Plc.
Description: Renold provides a broad selection of chains and components for environmental applications such as waste water treatment. We have the experience and can advise on installations and improvements that will keep this critical operation running. Renold can supply all the specialised chain
- Features: Other / Specialty Application
-
Supplier: F.B. Leopold, a Xylem brand
Description: The Leopold® Clari-DAF® LT (Lagoon Treatment) system is a clarification technology for the removal of algae, colloidal and suspended solids, precipitated dissolved solids, and BOD (Biochemical Oxygen Demand) associated with suspended solids from wastewater lagoon treatment systems. It
- Features: All Clarifiers, All Sedimentation Equipment, Other
- Application / Industry: Waste / Sludge
-
Supplier: Hubbard-Hall Inc.
Description: Aquapure™ ACP is a liquid coagulant with organic and inorganic components. It is designed for use in settling suspended precipitates. Aquapure™ ACP will cluster the precipitate into a manageable mass and is most effective when metered on a continuous basis. It may be used with a wide variety of
- Function: Clarifier
- Form & Features: Liquid / Solution
- Applications: Water Treatment
-
Supplier: Ecologix Environmental Systems
Description: suitable levels for discharge. The packaged wastewater treatment system utilizes a multi-step treatment process to achieve the desired final discharge requirements. The treatment systems consist of comminution, screening, diffused aeration, clarification, sludge recirculation,
-
Supplier: Surventis Surface Treatment LLC
Description: Enprox 8124 will react quickly at a pH level of 7 to 11 to flocculate metal hydroxides. A rapidly formed dense floc, of large size and agglomeration, provides for immediate settling in clarifiers and holding basins. Enprox 8124 is a very effective as a sludge conditioning agent. Flocculation
- Applications: Water Treatment
-
Supplier: Kontek Ecology Systems Inc.
Description: Kontek MEMKON Ultrafiltration Systems are designed for the clarification of treated wastewater and process water. Kontek MEMKON Ultra-Filtration systems eliminate the need for clarifiers, polymers and multimedia filters for waste streams to meet critical discharge criteria (i.e.
-
Supplier: AMPP Resources
Description: The current emphasis by government authorities on environmental quality has prompted many pulp and paper mills to install treatment systems for plant effluent, including clarifiers to concentrate insoluble solids for further treatment. This Recommended Practice is intended to
-
Supplier: NACE International
Description: The current emphasis by government authorities on environmental quality has prompted many pulp and paper mills to install treatment systems for plant effluent, including clarifiers to concentrate insoluble solids for further treatment. This Recommended Practice is intended to
-
Description: The current emphasis by government authorities on environmental quality has prompted many pulp and paper mills to install treatment systems for plant effluent, including clarifiers to concentrate insoluble solids for further treatment. This Recommended Practice is intended to
-
Supplier: F.B. Leopold, a Xylem brand
Description: The Leopold® Clari-DAF® MP (Membrane Pretreatment) system is ideal as a clarification technology for potable water treatment systems using membrane filtration. It is an effective method of improving effluent water quality for optimum membrane filter performance, improving solids
- Features: All Clarifiers, All Sedimentation Equipment, Other
- Application / Industry: Waste / Sludge
-
Supplier: Hydro Quip, Incorporated
Description: (BAT) Best Available Technology to date for pretreatment of produced water and flowback water has been the use of a CPI (Corrugated Plate Interceptor). The CPI Separator can separate free oil 60 micron in size or greater and settleable solids. However, a significant amount of dispersed
- Features: All Clarifiers, All Sedimentation Equipment, Gravity Sedimentation, Oil / Fuel, Other
- Application / Industry: Waste / Sludge
-
Supplier: F.B. Leopold, a Xylem brand
Description: The Leopold® performance filter is a rapid gravity flow granular bed filter designed and engineered to achieve specific performance requirements of individual municipal and industrial water treatment plants. It is a filter built for performance, based on performance. A Leopold filter
- Features: All Clarifiers, Other
- Application / Industry: Waste / Sludge
-
Supplier: Surventis Surface Treatment LLC
Description: Enprox 8439 is an anionic polyelectrolyte. Enprox 8439 will react quickly at a pH level of 7 to 10 to flocculate metal hydroxides. A rapidly formed dense floc, of large size and agglomeration, provides for immediate settling in clarifiers and holding basins.
- Form & Features: Anionic
- Applications: Water Treatment
-
Supplier: BioMicrobics Inc.
Description: including the combination fine- particle separation and oil/water coalescing modular unit as part of a complete BioSTORM® stormwater treatment system. StormTEE deflector screens are easy to install in both new construction projects and is perfect for retrofits too.
- Features: All Clarifiers
-
Supplier: Alfa Laval Inc.
Description: for gentle oil treatment, outstanding separation efficiency, easy installation and operation, and good serviceability. Applications The UVPX separator is designed for intermittent discharge of solids, while separating two intermixed and mutually insoluble liquid phases of different densities.
- Features: All Centrifugal Separators, All Clarifiers
- Application / Industry: Oil / Fuel
-
Supplier: KADANT
Description: is re-used in wash shower systems with no increase in mill water needs or costs Minimal power requirements VA Strainer Applications Deink mill washer effluent Deink mill clarifier influent Pulp mill washer effluents Pulp mill clarifier influents Screening cleaner rejects Paper
- Pipe Size: 6 to 14 inch
- Strainer Type: Basket (or Simplex Basket), Conical Line
- Materials: Composite / FRP
- Pipe Connection: Flanged
-
Description: required. 100% solids Low VOC Fiber reinforced for improved coating strength, chemical resistance, and film build Resistant to water and wastewater treatment immersion RECOMMENDED USAGE Protects concrete and steel surfaces in immersion and atmospheric exposure. Ideally suited for
- Function: Corrosion, Secondary Containment
- Features: Other
- Liner Materials: Specialty Cement
- Form: Spray-on / Spray-Cast
-
Supplier: Eco-Tec, Inc.
Description: Combining the Recoflo® ion exchange technology with reverse osmosis equals low cost mixed bed quality from high TDS feed waters without mixed bed complications. The patented system delivers high purity water and generates less waste than comparable RO/mixed bed and double pass RO
- Features: All Clarifiers, All Sedimentation Equipment
- Equipment Type: Reverse Osmosis
- Application / Industry: Waste / Sludge
-
Description: Protects concrete and steel surfaces in immersion and atmospheric exposure. Ideally suited for coating, lining, and containment applications in water and waste water facilities including: Lift stations Concrete pipe Wet wells Steel pipe Manholes Sumps Digesters Trenches
- Wet / Applied Thickness: 0.015 to 0.02 inch
- Cure / Dry Temperature: 73 F
- Operating / Use Temperature: 50 to 90 F
- Dispensing Method: Brush / Roll-on
-
Description: DURA-PLATE® 5900 is a high build, 100% solids epoxy designed for corrosion protection of concrete and steel in municipal and industrial wastewater treatment facilities, especially where a high build coating is required. 100% solids Low VOC Resistant to water and wastewater
- Wet / Applied Thickness: 0.015 to 0.125 inch
- Cure / Dry Temperature: 77 F
- Operating / Use Temperature: 50 to 100 F
- Dispensing Method: Brush / Roll-on, Sprayable
-
Supplier: Alfa Laval Inc.
Description: The Clara range of self cleaning high-speed separators is specially developed for the food and beverage industries. In developing the Clara range, we emphasized gentle product treatment, high separation efficiency and low power consumption The complete range for all needs Within the Clara
- Features: All Centrifugal Separators, All Clarifiers
- Application / Industry: Food and Beverage
-
Supplier: Arjay Engineering
Description: The HydroSense 4410-LMP Oil in Water Analyser offers continuous on-line monitoring for ppm concentrations of petroleum oils in effluent and produced water without chemicals or lag time. A non-contacting sensor design minimizes system maintenance. The 4410-LMP is the engineered
-
Description: to water and wastewater treatment immersion Resistant to Sulfuric Acid formation caused by MIC in wastewater environments May be applied to an SSD (Saturated Surface Dry) substrate May be applied as a mortar system using type DP aggregate Recommended Usage Protects concrete and steel
- Max Use Temperature: 10 to 37.77777777777778 C
- MOR / Flexural Strength: 11,000 psi
- Compressive / Crushing Strength: 15,000 psi
- Bond & Processing: Epoxy, Polymer Bond
-
Supplier: Alfa Laval Inc.
Description: three-way valve shuts off the oil feed and the oil is recirculated until the fault is corrected. Basic equipment Dirty oil inlet device. Clean oil outlet device with sight glass. Water outlet spout. Liquid seal water inlet. Set of gravity discs. Clarifier parts comprising
-
Supplier: Alfa Laval Inc.
Description: for gentle oil treatment, outstanding separation efficiency, easy installation and operation, and good serviceability. Applications The UVPX separator is designed for intermittent discharge of solids, while separating two intermixed and mutually insoluble liquid phases of different densities.
- Features: All Centrifugal Separators
- Equipment Type: Centrifuge
- Application / Industry: Food and Beverage
-
Supplier: Ecologix Environmental Systems
Description: suitable levels for discharge. The packaged wastewater treatment system utilizes a multi-step treatment process to achieve the desired final discharge requirements. The treatment systems consist of comminution, screening, diffused aeration, clarification, sludge recirculation,
-
Supplier: ASTM International
Description: 1.1 This test method covers simulating the activated sludge sewage treatment process and therefore gives a measure of the extent of biodegradation or removal likely to occur during sewage treatment. 1.2 assessment of treatability or biodegradability, or both, of water soluable
-
Supplier: ASTM International
Description: 1.1 This test method covers simulating the activated sludge sewage treatment process and therefore gives a measure of the extent of biodegradation or removal likely to occur during sewage treatment. 1.2 Assessment of treatability or biodegradability, or both, of water soluble
-
Supplier: Ecologix Environmental Systems
Description: suitable levels for discharge. The packaged wastewater treatment system utilizes a multi-step treatment process to achieve the desired final discharge requirements. The treatment systems consist of comminution, screening, diffused aeration, clarification, sludge recirculation,
-
Supplier: DeZURIK, Inc.
Description: especially well-suited for wet gas scrubber systems associated with flue gas discharge from FCCU, CCR, Platformer and Reformer units. Valve applications within the units include quench, spray and recirculation water isolation valves, purge treatment and clarifier isolation and
- Valve Type: Directional Valves, Gate / Knife Valves
-
Supplier: Kontek Ecology Systems Inc.
Description: The Microfiltration system is designed to remove suspended solids down to 0.1 microns in size, in a feed solution with up to 2-3% in concentration, and is very suitable for use in place of a traditional clarifier or as a pre-filter to a water recycling/recovery RO water system.
Find Suppliers by Category Top
Featured Products Top
-
Product Introduction Lamellar Clarifier (VMC), also commonly referred to as the inclined plate/tube settler, represents a remarkable advancement in water treatment technology. Rooted in the groundbreaking "Shallow Tank (read more)
Browse Wastewater Treatment Equipment Datasheets for KINTEP NEW POWER -
Treatment Approach: High-turbidity wastewater: Lamella clarifier, inclined-plate sedimentation with coagulation for solids and heavy metal removal (read more)
Browse Wastewater Treatment Equipment Datasheets for KINTEP NEW POWER -
System: Chemicals are optimally dosed to coagulate and flocculate the fine suspended solids, preparing them for removal. Sedimentation System - Lamella Clarifier: separates sludge from the clarified water with high efficiency. Filtratde is clear for water reuse in (read more)
Browse Wastewater Treatment Equipment Datasheets for KINTEP NEW POWER -
Sedimentation System: Advanced Lamella Clarifier separates sludge from the clarified water with high efficiency. Filtratde is clear for water reuse in the production. Filter Press System: Dewaters the collected sludge, transforming it (read more)
Browse Wastewater Treatment Equipment Datasheets for KINTEP NEW POWER -
clarified water with high efficiency. Filter Press System: Dewaters the collected sludge, transforming it into solid, low-moisture cakes for easy disposal or transport. Filtratde is clear for water reuse in the production. Control (read more)
Browse Wastewater Treatment Equipment Datasheets for KINTEP NEW POWER -
stringent environmental regulations, face escalating maintenance costs, and miss opportunities for safe water reuse and efficient waste volume reduction. Wastewater Treatment System: Reaction System: Chemicals are (read more)
Browse Wastewater Treatment Equipment Datasheets for KINTEP NEW POWER -
Sedimentation System: Advanced Lamella Clarifier separates sludge from the clarified water with high efficiency. Filter Press System: Dewaters the collected sludge, transforming it into solid, low-moisture cakes for easy disposal or (read more)
Browse Wastewater Treatment Equipment Datasheets for KINTEP NEW POWER -
intervention. Fluctuations in production volume cause unstable treatment performance, while high sludge moisture content drives up disposal costs. Additionally, corrosive wastewater accelerates equipment wear, increasing maintenance and downtime. Many facilities struggle to achieve reliable water quality for (read more)
Browse Wastewater Treatment Equipment Datasheets for KINTEP NEW POWER -
, nitrification, denitrification, re-aeration, tertiary filtration, chlorination, dechlorination, sludge storage, or other specialized treatment. Systems can be designed for nutrient removal, water reuse and direct or indirect discharge. The OXIGEST® is equipped with high (read more)
Browse Wastewater Treatment Equipment Datasheets for Smith & Loveless, Inc. -
, nitrification, denitrification, re-aeration, tertiary filtration, chlorination, dechlorination, sludge storage, or other specialized treatment. Systems can be designed for nutrient removal, water reuse and direct or indirect discharge. The OXIGEST® is equipped with high (read more)
Browse Wastewater Treatment Equipment Datasheets for Smith & Loveless, Inc.
Conduct Research Top
-
Progressive Cavity Pumps Move Clarifier Underflow
. 90 percent of the liquid media used in. hydraulic fracturing. Fresh water supplies. are often limited in production. areas. With an increase in environmental. and transportation (trucking). controls, the operating companies. must incorporate water treatment. and reuse into their business models.
-
Improving Wastewater Treatment With Air Flow Instrumentation
. Large amounts of compressed air are required to ensure this process operates effectively to treat the water adequately before it can be moved along to clarifying basins, filtering, disinfection and other treatment processes.
-
Liquid Level/Interface Monitoring in Flocculant/Sludge Control (.pdf)
In municipal and industrial wastewater treatment plants, sludge clarifiers are utilized to separate solids from the water treatment effluent system by introducing air and flocculants. This process results in the sludge rising to the top of the pond or tank and spilling over a weir into a separate
-
Coagulation and Flocculation
Water is clarified using the processes of coagulation and flocculation, which remove suspended solids (turbidity) from water by causing the suspended particles to aggregate into a slime, that settles out of the water. This technique is used in treating wastewater, both industrial and treated sewage
More Information Top
-
Advanced Physicochemical Treatment Technologies
Pittsfield’s clarifiers are also package water treatment clarifiers each consisting of chemical feeders, mixing cham- ber, flocculation chamber, DAF tank, ABF, and clearwell.
-
Advances in Water Clarifier Chemistry for Treatment of Produced Water on Gulf of Mexico and North Sea Offshore Production Facilities
Water clarifier treatment is typically done by injection of various water clarifiers prior to mixed production separation, gravity settling or flotation equipment.
-
Causes and Solutions to Surface Facilities Upsets Following Acid Stimulation in the Gulf of Mexico
In both of these types of systems, testing needs to be conducted on site before acidizing the well to select an effective emulsion breaker and water clarifier treatment to dehydrate the oil and treat the water.
-
Removal of Water Soluble Organics from Produced Brine without Formation of Scale
Another problem with acids is incompatibility with existing water clarifier treatments .
-
States > Texas > State > Register > 2010 > [TexReg 2010-0730is] 07/30/2010
… PME; treated process, inciner ator scrubber, and gas cooler wastewaters via internal Outfall 101), utility wastewater (consisting of equipment and pad washdowns, cool ing tower and boiler blowdown, laboratory sinks and hoods wastewa ter, and water treatment clarifier sludge), and contaminated storm …
-
States > Texas > State > Register > 2014 > 3/7/2014
… monitored effluent (PME; treated process, incinerator scrubber, and gas cooler wastewaters via Outfall 101), utility wastewater (con- sisting of equipment and pad washdowns, cooling tower and boiler blowdown, laboratory sinks and hoods wastewater, and water treat- ment clarifier sludge), sulfur dioxide (SO2 …
-
Preparation of Radioactive “Mixed” Waste Samples for Measurement of RCRA Organic Compounds
The barrel sludge and filter cake samples studied, which were obtained from a process water treatment clarifier , exhibited a nominal beta activity of 20,000 Bq/g(mostly as Sr-90).
-
CR4 - Thread: Electronic Condensate Controller
Installation was in a waste water treatment Clarifier system. on a Steam Sludge dewatering Screw Press whose old condensate system needed upgrading and the ECC was chosen for Availability, New technology, as the old system never worked right anyway, was too costly …
-
LabX.com New and Used Laboratory Equipment and Scientific Instruments
60 GPM Water treatment clarifier .
-
LabX.com New and Used Laboratory Equipment and Scientific Instruments
60 GPM Water treatment clarifier .
Indicates content that may require registration and/or purchase.