Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Description: Water quality -- Determination of turbidity
-
Supplier: Accuris
Description: Water Quality - Determination of Turbidity
-
Supplier: Accuris
Description: STANDARD TEST METHODS FOR TURBIDITY OF WATER
-
-
Supplier: Accuris
Description: Water quality - Determination of turbidity
-
Supplier: Real Tech, Inc.
Description: Real Tech’s Turbidity sensor provides rapid real-time measurement of turbidity or total suspended solids (TSS) in water or wastewater. The sensor uses a low-cost optical technology for low maintenance operation with no consumables. The measurement principle is based on IR
- Turbidity Range: 0 to 4,000 NTU (Nephelometric Turbidity Units)
- Operating Temperature: 32 to 122 F
- Water Quality Parameters: Turbidity
-
Supplier: Accuris
Description: Standard Test Method for In-situ Determination of Turbidity Above 1 Turbidity Unit (TU) in Surface Water
-
Supplier: Campbell Scientific, Inc.
Description: The OBS-3+ Turbidity Monitor is a submersible probe, part of our OBS® line of products that use a backscatter method to measure turbidity. The OBS-3+ operates in the range of 0 to 4000 NTU. It replaces the OBS3 on our price lists. The OBS-3+ can be used in several applications, ranging
- Turbidity Range: 0 to 4,000 NTU (Nephelometric Turbidity Units)
- Accuracy: 2 ±% Full Scale
- Number of Control Relays: 0
- Electrical Output: Analog Voltage Output
-
Supplier: HF scientific
Description: Connect this Raw Water Turbidity Sensor to a PLC for seamless integration with industrial control systems. Use any computer to display data, calibrate and customize the measurement without an intermediate analyzer electronics box. A LD500 local display can be used if desired.
- Turbidity Range: 0 to 4,000 NTU (Nephelometric Turbidity Units)
- Operating Temperature: 23 to 122 F
- User Controls: None
- Features: Other
-
Supplier: optek-Danulat, Inc.
Description: The TF16 turbidity sensor is a precise dual channel, scattered light turbidity sensor. This sensor is designed to provide inline control solutions for a variety of industrial processes, from sanitary CIP/SIP applications to high-pressure, high-temperature industrial applications.
- Operating Temperature: 32 to 104 F
- Process Media Temperature: 32 to 302 F
- Features and Functionality: Filters
- User Controls: None
-
Supplier: OMEGA Engineering, Inc.
Description: "GLP" standards for water and wastewater analysis. The TRH444 can be used to detect turbidity in three selectable ranges (0.01 to 10, 0.1 to 100 and 1 to 1000 NTU units) for turbidity. Other features on this all-in-one meter include automatic range selection, signal averaging,
- Turbidity Range: 0 to 1,000 NTU (Nephelometric Turbidity Units)
- Accuracy: 0.01 ±% Full Scale
- Features and Functionality: Battery Powered, Built-in or Self-calibration, Self-test / Diagnostics
- Display Type: Digital Display
-
Supplier: CSA Group
Description: ISO 7027-1:2016 specifies two quantitative methods using optical turbidimeters or nephelometers for the determination of turbidity of water: a) nephelometry, procedure for measurement of diffuse radiation, applicable to water of low turbidity (for example drinking
-
Supplier: Instrumentation Northwest, Inc.
Description: light per ISO7027 Various probe types NEP390 Ideal for short term monitoring or when monitoring in fast, cold running water RS232, SDI-12 NEP391 Ideal for short term monitoring or when monitoring in fast, cold running water RS232, 0-1V or 0-2.5V, 4-20mA NEP395 Ideal for longer term
- Water Quality Parameters: Measures Turbidity
-
Supplier: optek-Danulat, Inc.
Description: The DTF16 HAZE CONTROL is a precision turbidity measuring system. The DTF16 features an advanced, triple-beam optical design. It precisely measures light in the forward (11°) and side (90°) direction, with simultaneous light compensation. This allows the DTF16 to effectively measure a broad
- Operating Temperature: 32 to 104 F
- Instrument Specific Features: Controller Functionality
- Features and Functionality: Filters
- User Controls: None
-
Supplier: optek-Danulat, Inc.
Description: The model AF16-N is a single channel Near Infrared (NIR) absorption sensor. The inline sensor is designed for a variety of industrial processes. The AF16-N measures concentration or turbidity with great accuracy and repeatability and can be used in demanding applications such as filter
- Operating Temperature: 32 to 104 F
- Features and Functionality: Filters
- User Controls: None
- Features: Other
-
Supplier: ASTM International
Description: directly in the surface water in the field and does not require transport of a sample to or from the sensor. Surface water refers to springs, lakes, reservoirs, settling ponds, streams and rivers, estuaries, and the ocean. 1.3 Many of the turbidity units and instrument designs
-
Supplier: HF scientific
Description: at low turbidity readings and an extended range to 1,000 NTU, the Micro100 is an ideal and affordable tool for research as well as routine analytical measurements.
- Turbidity Range: 0 to 1,000 NTU (Nephelometric Turbidity Units)
- Accuracy: 2 ±% Full Scale
- Operating Temperature: 32 to 122 F
- Display Type: Digital Display
-
Supplier: HF scientific
Description: (color correction) mode is also featured. With a resolution of 0.0001 NTU at low turbidity readings and an extended range to 10,000 NTU, the Micro1000 Turbidimeter is an ideal and affordable tool for research as well as routine analytical measurements.
- Turbidity Range: 0 to 10,000 NTU (Nephelometric Turbidity Units)
- Accuracy: 2 to 10 ±% Full Scale
- Operating Temperature: 32 to 122 F
- Display Type: Digital Display
-
Supplier: HF scientific
Description: Designed to provide the rugged portability needed in the field with the accuracy demanded in the laboratory, the EPA accepted DRT-15CE has become a “must have” for anyone monitoring turbidity on the go. The integral carrying case holds everything needed for field operation. With resolution of
- Turbidity Range: 0 to 1,000 NTU (Nephelometric Turbidity Units)
- Accuracy: 1 to 10 ±% Full Scale
- Operating Temperature: 32 to 122 F
- Features and Functionality: Battery Powered
-
Supplier: Analytical Technology, Inc.
Description: ATI’s Model A15/76 Turbidity Monitor is designed to meet the needs of both municipal drinking water systems and industrial water treatment for reliable, low-range turbidity measurement. The turbidity sensor is available with either a White Light Source for EPA
-
Supplier: optek-Danulat, Inc.
Description: The optek DT9011 is a precision, laboratory-quality turbidimeter. The DT9011 features an advanced, triple-beam, optical design, measuring forward scatter (11°), side scatter (90°), and direct (0°) light.
- Operating Temperature: 32 to 104 F
- User Controls: Computer Interface, Digital Front Panel
- Display Type: Digital Display
- Features and Functionality: Filters
-
Supplier: ASTM International
Description: 1.1 This test method is applicable to the on-line measurement of turbidity under 5 nephelometric turbidity units (NTU) in water. 1.2 It is the user's responsibility to ensure the validity of this test method for waters of untested matrices. 1.3 This standard does not
-
Supplier: Inorganic Ventures
Description: 20mL size, potable water standard
- Form & Features: Inorganic Chemical / Salt, Liquid / Solution
-
Supplier: ASTM International
Description: 1.1 This guide covers the best practices for use of various turbidimeter designs for measurement of turbidity in waters including: drinking water, wastewater, industrial waters and for regulatory and environmental monitoring. This guide covers both continuous and static
-
Supplier: LabChem Inc.
Description: TURBIDITY STANDARD (Formazin)-500ML LabChem's products consist of aqueous solutions prepared to exact quality standards and certified for use in laboratories performing specified standard methods of analysis. These solutions are often specified by State, Federal, or Commercial Industrial
-
Supplier: ASTM International
Description: 1.1 This test method is applicable to the on-line measurement of turbidity under 5 nephelometric turbidity units (NTU) in water. 1.2 It is the user's responsibility to ensure the validity of this test method for waters of untested matrices. 1.3 In this test method
-
Supplier: LabChem Inc.
Description: TURBIDITY STOCK SOLUTION I-500ML LabChem's products consist of aqueous solutions prepared to exact quality standards and certified for use in laboratories performing specified standard methods of analysis. These solutions are often specified by State, Federal, or Commercial Industrial
-
Supplier: LabChem Inc.
Description: TURBIDITY STOCK SOLUTION II-500ML LabChem's products consist of aqueous solutions prepared to exact quality standards and certified for use in laboratories performing specified standard methods of analysis. These solutions are often specified by State, Federal, or Commercial Industrial
-
Supplier: Hach
Description: The Water Distribution Monitoring Panel consists of normal water quality parameters that can be used on virtually any finished water application and are useful for monitoring water quality, water security, event detection, operational mistakes and will assist in
- Features and Functionality: Built-in or Self-calibration
- Features: Conductivity / Dissolved Solids, Measures ORP / Redox, Oil in Water, Panel, Suspended Solids, Turbidity, pH
- Display Type: Digital Display
- User Controls: Digital Front Panel
-
Supplier: Electro Optical Components, Inc.
Description: The enormous versatility of spectroscopy allows its application in a variety of applications, including hyperspectral imaging, chemical imaging and infrared (IR) cameras for imaging and processing. Spectral imaging and hyperspectral imaging are made easy with these systems and software solutions.
- Operating Temperature: -4 to 113 F
- Form Factor: Modular
- Features: Other
- Water Quality Parameters: Turbidity
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: Inside the meter, there is an infrared LED light source with a wavelength of 850 nm. A photodiode positioned in a 90° angle to the measuring ray absorbs the light reflected by the particles in the dissolution. Diffused light or Nephelometric measuring methods are used for the lower measuring range.
- Turbidity Range: 0 to 1,000 NTU (Nephelometric Turbidity Units)
- Accuracy: 5 ±% Full Scale
- Operating Temperature: 122 F
- Features and Functionality: Battery Powered
-
Supplier: Lovibond® Tintometer®
Description: More than 400 different test discs are available Compensation for coloured and turbid samples Guaranteed constancy of the coloured glass standards Integrated prism With its accessories, the Lovibond Comparator system 2000 is an extremely versatile, modular system for testing water. It is
- Measured Parameter: Fluoride, Free Chlorine, Hardness (Magnesium or Calcium), Total Chlorine
- Instrument Type: Handheld, Portable
Find Suppliers by Category Top
Featured Products Top
-
Brochures HydroSense 4410-OCM Continuous closed-loop for cleaned water (read more)
Browse Oil in Water Monitors Datasheets for Arjay Engineering -
Low-turbidity cooling water: Cyclone separation + precision filtration for particles ≥50μm (read more)
Browse Wastewater Treatment Equipment Datasheets for KINTEP NEW POWER -
Challenges of Car Wash Wastewater Treatment High suspended solids load – Dirt, grit, and fine particles create turbid water (read more)
Browse Wastewater Treatment Equipment Datasheets for KINTEP NEW POWER -
Selection Points Micron rating – Choose based on the particle size you need to remove. For turbid feed water, (read more)
Browse Filter Elements Datasheets for Harbory Filtration -
Textile Wastewater Challenges: High color and turbidity, difficult to treat with conventional processes (read more)
Browse Wastewater Treatment Equipment Datasheets for KINTEP NEW POWER -
High-Efficiency Brushless Motor The Cleartide diaphragm water pump features a high-efficiency brushless motor designed to provide reliable water delivery with reduced maintenance (read more)
Browse Water Pumps Datasheets for Suzhou Ele Mfg Co., Ltd. -
extensive valve lineup was designed to deliver exceptional performance and worry-free operation for water and wastewater applications, including pump isolation. Engineered for strength and durability, the standard AWWA C508 Swing Check Valve offering features an ASTM A536 ductile iron body plus 316 (read more)
Browse Water Valves Datasheets for McWane Plant and Industrial -
Backer Springfield tubular heating elements represent a proven and safe technical solution for liquid heating. The Backer tubular heating element is the most frequent alternative when it comes to exact heating of fluids.
Tubular heating elements perform exceptional heat transfer by conduction, convection, or radiation to heat liquids, gases, air, and surfaces. Tubular elements hav...
(read more)
Browse Water Heaters Datasheets for Backer-Springfield -
-related disruptions. Angle Body Valve – A compact valve efficient in thermal and space-constrained systems. Angle Seat Valve – Pneumatically operated valve often used in steam, water, or compressed air (read more)
Browse Water Valves Datasheets for McWane Plant and Industrial -
In the AWWA (American Water Works Association) valve industry, the selection of elastomers is dictated by the need for longevity, reliability, and specific environmental compatibility. There are three primary elastomers used in the waterworks industry, EPDM (Ethylene Propylene Diene (read more)
Browse Water Valves Datasheets for McWane Plant and Industrial
Conduct Research Top
-
The Measurement of Turbidity and Suspended Solids
We say that a particular water sample is turbid when the sample is hazy or cloudy. The main effect of the haziness is that we cannot see clearly through the sample after a certain distance, as the distance over which it is possible to see clearly decreases as the turbidity increases.
-
How to Achieve Susainable Detackification
A major recreational vehicle manufacturer was struggling with a paint detackification process that was generating excessive solids and sludge, as well as challenges with water and turbidity levels. The result was expensive and inefficient chemical usage and maintenance. BASF | Chemetall, with broad
-
Is Your Cooling Tower Water Filter Missing 85% of Suspended Solids?
An effective cooling tower water filtration system removes suspended particles to reduce turbidity and prevent scaling and corrosion in your equipment. But not all filters are created equal. Most filters capture only the largest solids, making the cooling water appear clear but actually leaving
-
DBPR Solutions - New EPA Rules for Drinking Water (.pdf)
before & after flocculation/softening. * Acceptable levels dependent upon alkalinity. * Turbidity analysis to meet new filtration requirements. * SUVA alternate compliance test. Compliance Deadlines: * Large Surface Water or GWUDI**Systems January 1, 2002. * Small Surface Water or GWUDI**Systems January
-
Water Quality Changes During 500-Year Flood Controlled with Sievers TOC Analyzer
During the flooding, the Cobb County - Marietta Water. Authority realized the importance of knowing more than. just the turbidity levels in their source water. By identifying. TOC values, the plant was able to optimize their chemical. addition, potentially avoiding excessive chemical costs
-
Development of a Low-Maintenance Turbidimeter
State-of-the-art turbidity meters for potable water analysis are based on the nephelometric measurement principle as described in Standard Methods and adopted by the ISO standards. Turbidity is determined by the measurement of light, scattered at an angle of 90° to the incident beam.
-
Coagulation and Flocculation
Water is clarified using the processes of coagulation and flocculation, which remove suspended solids (turbidity) from water by causing the suspended particles to aggregate into a slime, that settles out of the water. This technique is used in treating wastewater, both industrial and treated sewage
-
Tech Tip 7 - Epoxy Crystallization
It can often come as a surprise, but crystallization is more of an inconvenience rather. than a problem. The ones who are most aware of it are our customers. Frequently, a jar, bottle, bucket or container looks cloudy, turbid or even solid upon inspection. By definition, it is referred
More Information Top
-
Bookshelf and Unified Agenda > Environmental Protection Agency > Office of Water > Microbial and Disinfection Byproduct Rules > [FDBKF2003110514024862843] Guid...
Cryptosporidium Outbreaks vs. Finished Water Turbidity ...................................................
-
AWWA M37 - Operational Control of Coagulation and Filtration Processes
SCM, pH, and settled water turbidity data during coagulant feed pump .
-
http://repository.up.ac.za/bitstream/handle/2263/27308/dissertation.pdf?sequence=1
Hurst et al. (2004) also concluded that for effective and robust performance during rainstorm events it is important to control coagulant dose and pH on both raw water turbidity and the nature and concentration of the natural organic matter (NOM).
-
Sustainable Development of Urban Infrastructure
… raw water used in the Taiwan Area is almost all surface water, which is vulnerable to the influence of atmospheric and natural factors in that storms often flush away the hillside topsoil and lead to the abrupt soaring of raw water turbidity .
-
MWH's Water Treatment: Principles and Design 3rd Edition Complete Document
250 Raw- water turbidity , NTU 1 : 1 blend of river water and reservoir water .
-
Water Treatment: Principles and Design 2nd Edition
ports located at different depths, (b) routine continuous sampling of influent raw water turbidity to microfiltration plant, .
-
http://repository.kulib.kyoto-u.ac.jp/dspace/bitstream/2433/160997/2/D_Shinde_Victor%20R.pdf
Two conditions of climate change were considered – Increase in raw water turbidity and Decrease in GHG emissions.
-
Progress in Environmental Science and Engineering
The existence of SS in water is the main reason of water turbidity , and its concentration is one of the important indexes indicating the degree of water pollution.
Indicates content that may require registration and/or purchase.