-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, BASIC MODULE, WELDING TRANSFORMER, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
- Maximum Secondary Voltage Rating: 24 volts
- Category: Power / Power System / Distribution Transformer
-
Supplier: Accuris
Description: GROUNDING WELDING TRANSFORMERS - REACTIR METHOD
-
Supplier: Accuris
Description: Welding Transformers for Portable Spot Welding Machines
-
-
Supplier: Accuris
Description: WELDING TRANSFORMER CABLES PRIMARY SERVICE
-
Supplier: Newark, An Avnet Company
Description: TL-WELD TRANSFORMER SPARES
-
Supplier: Accuris
Description: Resistance welding - Transformer-rectifier for welding guns with integrated transformers - Transformer-rectifier units operating at 1000 Hz frequency
-
Supplier: CSA Group
Description: ISO 10656:2016 specifies additional requirements to those given in ISO 5826 for single-phase transformers used in AC welding. It is intended to be used in conjunction with ISO 5826, whose requirements it amends.
-
Description: ISO 22829:2007 is applicable to transformer-rectifier units as used in electric resistance welding machines operating from a power supply with a frequency of 1 000 Hz, and of a rated value of the input voltage equal to or higher than 500 V. These transformer-rectifier units are
-
Description: Specifies transformers for electric resistance welding used in welding guns with integrated transformers (robot guns).
-
Description: Resistance welding equipment -- Transformers -- General specifications applicable to all transformers
-
Supplier: CSA Group
Description: ISO 22829:2017 specifies additional requirements to those given in ISO 5826 for single-phase inverter transformers with connected rectifier for DC welding. This document applies to transformers, primarily used in welding guns, operating at 1 000 Hz with a rated input
-
Supplier: CSA Group
Description: ISO 5826:2014 gives specifications applicable to transformers of IEC 61140 protection class I or II of the following types for use in resistance welding equipment: single-phase transformers for a.c. welding, typically operating at 50 Hz or 60 Hz; single-phase
-
Supplier: UL Standards & Engagement
Description: those welding products rated 600 volts or less, and are commonly known as hobby welders. 1.2 These requirements do not cover motor-generator sets or rectifier- or resistance-type welding machines. These requirements do not cover industrial or professional use welders.
-
Supplier: Asahi/America, Inc.
Description: Available for Purchase or Rental The next generation of SP series welding equipment, the SP 250-S V3 tool offers touchscreen control of the IR welding process. Fully automated clamps, planer and heater make welding large diameter spools manageable. The joining pressure is
-
Supplier: Nelson Fastener Systems
Description: space while meeting ANSI / RIA robot safety requirements. NelCell is a modular design including two halves. Each half has fork pockets for quick assembly into a fully functional cell, ready for production. NelCell is a great alternative to manual welding to save labor costs*, eliminate
- Features: 460 / 480V 60 Hz, Three-phase
- Equipment Type: Complete System
- Process Capability: Stud / Nut Welding, Welding Equipment
-
Supplier: Radwell International
Description: WATER COOLED TRANSFORMER, MID FREQUENCY WELDING TRANSFORMER,130 KVA, NOMINAL DIRECT POTENTIAL 9.5 V. FREE 2 YEAR RADWELL WARRANTY
- Transformer Category: Current Transformer
-
Description: Description / Abstract There is no abstract information for this document.
-
Supplier: AMADA Weld Tech
Description: The Pulsar resistance welding power supply and high-efficiency weld transformers may be combined with a KN weld head to form a single station projection weld system. Production proven in industrial environments around the world, these systems are the dependable workhorses of the
- Equipment Type: Complete System
- Features: Other Brazing / Soldering Unit, Other Welding Processes
- Process Capability: Welding Equipment
-
Supplier: Richardson RFPD
Description: The MABACT0059 is a 1:1 Transmission Line Transformer. The windings of the MABACT0059 are welded to the package substrate for improved reliability and to eliminate lead content. This Transformer is ideally suited for CATV and Satellite STB/Subscriber applications.
- Operating Frequency Range: 4,500,000 to 3,000,000,000 Hz
- Other Transformer Types / Applications: Balun Transformer
-
Supplier: Eaton Cooper Power Systems
Description: Envirotran™ transformers are the industry’s first transformers to use an edible vegetable oil-based, high-fire-point dielectric coolant. This technological and environmental design breakthrough is the result of years of research and development in dielectric fluids and their use in
- Features: AC
- Other Transformer Types / Applications: High-Voltage Transformer, Power Transformer, Substation Transformer
- Mounting: Pad-Mounted
- Category: Power / Power System / Distribution Transformer
-
Supplier: Eaton Cooper Power Systems
Description: VFI transformer with transformer protection protects the transformer and provides proper coordination with upstream protective devices. When a transformer fault or overload condition occurs, the VFI breaker trips and isolates the transformer. The three-phase VFI
- Maximum Primary Voltage Rating: 2,400 to 34,500 volts
- Maximum Secondary Voltage Rating: 120 to 14,400 volts
- Power Rating (VA): 500,000 to 10,000,000 VA
- Features: AC
-
Supplier: Eaton Cooper Power Systems
Description: Consultants, engineering firms, contractors, and end-users are all reconsidering their previous uses of dry-type transformers indoors and making the switch to superior fluids. New fire safety and environmental advances have made the liquid-filled transformer the transformer of
- Maximum Primary Voltage Rating: 5,000 to 35,000 volts
- Maximum Secondary Voltage Rating: 120 to 15,000 volts
- Power Rating (VA): 0.01 VA
- Features: AC, Other
-
Supplier: WeldComputer Corporation
Description: WeldComputer Corporation’s L-Series Inverter Resistance Welding Control provides precise heat control with superior regulation for all mid-frequency DC, single phase and three phase resistance welding applications. The system includes the following standard features: A programmable
- Number of Channels: 8
- Features: Current, Current / Power, Displacement, Other, Power, Resistance, Voltage
- Equipment Type: Monitor / Controller
- Process Capability: Resistance - Seam, Resistance - Spot, Welding Equipment
-
Supplier: Nelson Fastener Systems
Description: This economical stud welding system from Nelson is for welding fasteners up to 1/2” in diameter. The S4500 is a simple, yet rugged welding system that can be depended on to weld a whole range of fasteners for the customer. The transformer rectifier design has been the
- Output Current Range: 200 to 850 amps
- Features: 208-230 / 240V 60 Hz, 460 / 480V 60 Hz
- Equipment Type: Complete System
- Output Power Capability: DC Output
-
Supplier: CSA Group
Description: rectification of the output of the welding transformer; - single phase with inverter welding transformer; - three phase with rectified welding current by rectification of the output of the welding transformer; - three phase with a current
-
Supplier: Eaton Cooper Power Systems
Description: PEAK™ transformers from Cooper Power Systems are uniquely designed to allow you additional capability to manage increased loads and temporary overload capacity without loss of life expectancy when compared to mineral oil-filled transformer alternatives. Utilizing an advanced
- Maximum Primary Voltage Rating: 2,400 to 46,000 volts
- Maximum Secondary Voltage Rating: 120 to 24,940 volts
- Power Rating (VA): 500,000 to 6,667,000 VA
- Features: AC
-
Supplier: RoMan Manufacturing, Inc.
Description: Transgun water-cooled transformers are compact and lightweight, making them ideal for robotic and fixture spot welding applications. Designed for close coupled mounting in welding guns. Available in various voltage and frequencies. Size and capability of our Transgun
- Maximum Primary Voltage Rating: 240 to 575 volts
- Maximum Secondary Voltage Rating: 3.97 to 16 volts
- Power Rating (VA): 35,000 to 136,000 VA
- Features: 60 Hz, AC, Other, Single
-
Supplier: AMADA Weld Tech
Description: The IPB5000 inverter resistance welding power supply delivers superior welding control for a wide range of microjoining applications. When paired with the ITB-780A6 transformer this unit is capable of a maximum output of 6000 Amps, making it ideal for most resistive and
- Output Current Range: 600 to 6,000 amps
- Output Voltage Range: 0.3 to 9.99 volts
- Features: Current, High Frequency, Power, Voltage
- Output Power Capability: DC Output
-
Supplier: RoMan Manufacturing, Inc.
Description: Portable Gun water-cooled transformers are ideal for portable welding, remote robot, or manual welding guns. Available in various voltages and frequencies. Size and capability of our Portable Gun Transformers can be designed to meet your application’s requirements. Our
- Maximum Primary Voltage Rating: 480 to 575 volts
- Maximum Secondary Voltage Rating: 4 to 25.8 volts
- Power Rating (VA): 50,000 to 200,000 VA
- Features: 60 Hz, AC, Other, Single
-
Supplier: RoMan Manufacturing, Inc.
Description: Machine water-cooled transformers are ideal for press, seam, rocker arm, cross wire and other welding applications. Available in various frequencies and secondary voltages. Size and capability of our Machine Transformers can be designed to meet your application’s requirements.
- Maximum Primary Voltage Rating: 480 to 575 volts
- Maximum Secondary Voltage Rating: 4 to 18.3 volts
- Power Rating (VA): 20,000 to 500,000 VA
- Features: 60 Hz, AC, Other, Single
-
Supplier: Comau S.p.A.
Description: The COMAU Compact Welding Gun is designed to enhance performance in Body-In-White (BIW) applications by offering a lighter and more compact solution compared to previous models. This welding gun is ideal for various spot welding tasks, significantly reducing the necessary
- Applications: Welding
-
Supplier: Datatronics™
Description: Feature 5VA - 5KVA Ballast, Lighting, Welding
- Power Rating (VA): 5 to 5,000 VA
- Mounting: Chassis Mount
- Other Transformer Types / Applications: Constant Voltage Transformer (CVT)
- Features: Other
-
Supplier: Triad Magnetics
Description: Triad low-level audio transformers have been adopted as standard by many manufacturers of the finest in audio equipment. No other transformers offer such wide frequency range and such effective magnetic shielding in such small size. Shielding up to 95 db. is attained by multiple
- Other Transformer Types / Applications: Audio Transformer
- Category: Signal / RF Transformer
-
Supplier: Triad Magnetics
Description: Triad low-level audio transformers have been adopted as standard by many manufacturers of the finest in audio equipment. No other transformers offer such wide frequency range and such effective magnetic shielding in such small size. Shielding up to 95 db. is attained by multiple
- Other Transformer Types / Applications: Audio Transformer
- Category: Signal / RF Transformer
-
Supplier: Hengda Electronic Factory
Description: The machine is used in the production of cold rolled silicon steel, mass production and 100% inspection. Transformer vacuum coating, automatic baking, moisture-proof anti-rust, beautiful appearance. All windings are stitching, compact, beautiful and weldable, and can be soldered directly onto
- Operating Frequency Range: 50 to 60 Hz
- Maximum Primary Voltage Rating: 0 to 115 volts
- Maximum Secondary Voltage Rating: 24 volts
- Power Rating (VA): 20 VA
Find Suppliers by Category Top
Featured Products Top
-
displacement transducer. This transducer uses the Linear Variable Differential Transformer (LVDT) principle which means that it is probably the most robust and reliable position sensor type available. The strength of the LVDT sensor's principle is that there is no electrical contact across the (read more)
Browse Linear Variable Differential Transformers (LVDT) Datasheets for RDP Electrosense -
inner tube are welded together between end caps and a suitable submersible electrical termination so that the coils and the electronics are hermetically sealed between the stainless steel tubes. This is because the magnetic principle of operation means that the core only needs to be inside the (read more)
Browse Linear Variable Differential Transformers (LVDT) Datasheets for RDP Electrosense -
Custom Power Transformers Power transformers are critical components in many electronics and electrical applications due to their role in the transfer of electrical energy. These (read more)
Browse Power Transformers Datasheets for Triad Magnetics -
there is no physical contact in the sensing element ours are one of the most reliable types available. What is an LVDT Displacement sensor? LVDT stands for Linear Variable Differential Transformer. The moving part of the LVDT is connected to a core rod. Inside the body of (read more)
Browse Linear Variable Differential Transformers (LVDT) Datasheets for RDP Electrosense -
because of the fact that there is no physical contact in the sensing element ours are one of the most reliable types available. What is an LVDT Displacement sensor? LVDT stands for Linear Variable Differential Transformer. The moving part of the LVDT is connected to a (read more)
Browse Linear Variable Differential Transformers (LVDT) Datasheets for RDP Electrosense -
Weld Neck vs. Slip-On Flanges: Key Differences and Applications Flanges are indispensable parts of piping systems, providing leak-free connections that (read more)
Browse Pipe Flanges Datasheets for Petersen Products Co. -
Magna-Tac® TR-8899 (Cross reference to 3M™ Scotch-Weld™ Epoxy Adhesive 2290) is a one part formulated thermosetting epoxy designed to adhere metals and alloys in transformer cores, as well as electric motor rotors and (read more)
Browse Specialty Adhesives, Sealants, and Compounds Datasheets for Beacon Adhesives, Inc. -
Mating board-level socket (ARF6 Series) features standard rugged weld tabs for increased stability on the PCB Supports 56 Gbps PAM4 (28 Gbps NRZ) applications Applications (read more)
Browse Cable Assemblies Datasheets for DigiKey -
/or thermally isolate single electrodes, tubes or temperature sensors for use in vacuum furnaces, liquid level probes, transformers, environmental chambers, power leads and more for a variety of industries. These bare electrical (read more)
Browse Electrical Feedthroughs Datasheets for Conax Technologies -
Space presents an unpredictable chemical milieu. Cables on orbital satellites may not encounter the most diverse range of chemicals, but they may be subject to ingress from moisture. The resistance of HYTEX® 500 NOMEX® to prevalent acids, alkalis, fluorocarbon refrigerants, transformer oil (read more)
Browse Datasheets for Mid-Mountain Materials, Inc.
Conduct Research Top
-
Automotive Success Story
Certain applications such as welding of mufti-layer sheet meal or aluminum welding. require more powerful welding transformers. Therefore. 1 50A on the primary side. would have boon undersized to covey enough current to the welding gun.