-
Supplier: Accuris
Description: BOOM, JIB, CRANE, 15 FOOT LONG, FOR 3/4 CUBIC YARD (12 1/2 TON CRAWLER MOUNTED, 20 TON WHEEL MOUNTED) CRANES
-
Supplier: Accuris
Description: BOOM, JIB, CRANE, 15 FOOT LONG, FOR \xbe CUBIC YARD (12 1/2-TON, CRAWLER-MOUNTED, 20 TON WHEEL MOUNTED) CRANES
-
Supplier: Accuris
Description: CRANES, HYDRAULIC, WHEEL MOUNTED, 4 X 4, 4-WHEEL STEER
-
-
Supplier: Ace Crane
Description: Gorbel Ergonomic Work Station Bridge Cranes can handle the toughest overhead lifting tasks. Workstation Cranes are available in FREESTANDING and CEILING MOUNTED designs. Gorbel Free Standing Cranes, which can be installed on any normal 6-inch reinforced concrete floor,
- Type: Bridge / Overhead Crane
-
Supplier: Accuris
Description: Boom, Jib, Crane, 15 Foot Long, for 3/4 Cubic Yard (12 1/2-Ton, Crawler-Mounted, 20 Ton Wheel Mounted) Cranes
-
Supplier: Demag Cranes & Components
Description: SUPPORTING PROCESSES IN THE WORKPLACE Our EKWK wall traveling cranes are ideal for adjacent workplaces. EKWK cranes are used to transport materials to individual workstations and for materials positioning, and can operate below bridge cranes. Additional features include:
- Horizontal Available Span: 39.4 ft
- Type: Jib Crane - Wall Mount
- Features: Motorized Motion
-
Supplier: David Round
Description: These Ruger hitch-mounted Straddle Cranes are towable at up to 15 mph to offer true portability. When on site, they can easily be pushed into position by hand on either paved or unpaved surfaces. A segmented boom can be extended up to 28 feet using on board DC powered hydraulics.
- Load Capacity: 1 tons
- Type: Mobile / Truck Mount Crane
- Features: Tilting Boom, Wheels
-
Supplier: David Round
Description: Ruger Industries can build a Custom Portable Full Power Crane for you. Ruger Full Power Cranes feature specially designed Full Power customizable drives that provide a wide range of lifting capabilities. Ruger can design just about any feature or capability you may require to meet your
- Type: Davit Crane, Jib Crane - Floor Mount, Jib Crane - Wall Mount, Mobile / Truck Mount Crane
- Features: Motorized Motion, Rotating, Tilting Boom, Wheels
-
Supplier: David Round
Description: Dual drive wheels Adjustable wheel pressure Reversing starter Field mounted electrical enclosure Mounting frame sized to fit each jib crane canopy Bolt-on or weld-on models
- Load Capacity: 1 to 8 tons
- Horizontal Available Span: 20 ft
- Type: Jib Crane - Floor Mount, Jib Crane - Wall Mount
- Features: Motorized Motion
-
Supplier: Konecranes Inc.
Description: generation of single-failure-proof cranes. The ultimate in safety: Supersafe™ Exceeding international requirements, our patented Supersafe™ single-failure-proof technology features ergonomic, fail-safe operator controls, redundant systems and a grapple that works without power or air.
- Load Capacity: 350 tons
- Type: Mobile / Truck Mount Crane
- Features: Wheels
-
Supplier: David Round
Description: Ruger's Construction Cranes mount to loaders and offer maximum mobility and reliability for on and off loading the most challenging cargo. A segmented boom can be extended up to 28 feet using on board DC powered hydraulics. The powered winch on these units provides push button control.
- Load Capacity: 1 tons
- Type: Mobile / Truck Mount Crane
- Features: Tilting Boom, Wheels
-
Supplier: Breaker Technology, Inc.
Description: Features & Benefits High speed / high mobility underground crane utility vehicle. +/-45° vehicle articulation for tight turning redius. Separate torque converter / transmission package provides low profile engine shroud height for improved operator visibility. Mid-ship operator compartment
- Load Capacity: 0.77 to 4.41 tons
- Horizontal Available Span: 3.3136500833333336 to 22.965891666666668 ft
- Type: Mobile / Truck Mount Crane
- Features: Rotating, Wheels
-
Supplier: Gorbel Inc.
Description: of utilizing Work Station Crane and Monorail Systems: Exploring the Advantages of Enclosed Track Work Station Cranes Bridge Cranes, Gantry Cranes or Monorails: Which is Best for You? Creating a Safer, More Productive Environment FEATURES & BENEFITS • Enclosed track / easy
- Load Capacity: 0.075 to 2 tons
- Horizontal Available Span: 0 to 34 ft
- Type: Bridge / Overhead Crane
- Features: Motorized Motion
-
Supplier: Terex Cranes Waverly Operations
Description: Overview Terex Rough Terrain cranes boast three steering modes, compact and rugged design, boom telescoping even under load, comfortable and ergonomic cab with intuitive and easy controls. These characteristics make Terex rough terrain cranes versatile, easy to use and ready to work
- Load Capacity: 38.58089585 tons
- Vertical Available Lifting Height: 107.61160666666666 ft
- Type: Mobile / Truck Mount Crane
- Features: Motorized Motion
-
Supplier: Harrington Hoists, Inc.
Description: Harrington's FS free standing base plate mounted, WB wall bracket, WC wall cantilever and MT mast type jib cranes offer maximum versatility and performance. Harrington's FG fixed height and AG adjustable gantry cranes are your solution where mobility is required. All jib and
- Load Capacity: 2 tons
- Vertical Available Lifting Height: 12 ft
- Horizontal Available Span: 12 ft
- Type: Gantry Crane
-
Supplier: Harrington Hoists, Inc.
Description: Harrington's FS free standing base plate mounted, WB wall bracket, WC wall cantilever and MT mast type jib cranes offer maximum versatility and performance. Harrington's FG fixed height and AG adjustable gantry cranes are your solution where mobility is required. All jib and
- Load Capacity: 3 tons
- Vertical Available Lifting Height: 10 ft
- Horizontal Available Span: 10 ft
- Type: Gantry Crane
-
Supplier: Motivation Industrial Equipment Limited
Description: No Description Provided
- Load Capacity: 0.55 tons
- Type: Jib Crane - Floor Mount
- Features: Tilting Boom, Wheels
-
Supplier: CSA Group
Description: ISO/TR 19661:2010 provides a guide to International Standards applicable to mobile cranes (crawler cranes, railway cranes, wheel-mounted cranes and any variations thereof that retain the same fundamental characteristics) and a summary of related provisions.
-
Description: ISO/TR 19661:2010 provides a guide to International Standards applicable to mobile cranes (crawler cranes, railway cranes, wheel-mounted cranes and any variations thereof that retain the same fundamental characteristics) and a summary of related provisions.
-
Supplier: Mile-X Equipment, Inc.
Description: OTC 1819 2,200 lb. Floor Crane This Item ships by truck and extra shipping charges will apply to ship to a non-commercial address Features: To conserve valuable floor space, crane folds into a compact package for storage For "close-in" work, leg spread adjusts to clear vehicle's
-
Supplier: CSA Group
Description: ISO 4305:2014 specifies the conditions to be taken into consideration when verifying the stability of a mobile crane by calculation, assuming that the crane is operating on a firm and level surface (up to 1 % gradient). It applies to mobile cranes as defined in ISO 4306-2, i.e.
-
Supplier: Mile-X Equipment, Inc.
Description: OTC 1820 4,400 lb. Floor Crane This Item ships by truck and extra shipping charges will apply to ship to a non-commercial address Features: To conserve valuable floor space, crane folds into a compact package for storage For “close-in” work, leg spread adjusts to clear vehicles
-
Supplier: ASME
Description: The scope includes cranes of the types described in para. 22-0.2.1 (commercial truck-mounted, crawler-mounted, stationary, trailer- or railcar-mounted, traveling base-mounted, and wheel-mounted) that are articulated by hydraulic cylinders and powered
-
Supplier: ASME Standards and Certification
Description: The scope includes cranes of the types described in para. 22-0.2.1 (commercial truck-mounted, crawler-mounted, stationary, trailer- or railcar-mounted, traveling base-mounted, and wheel-mounted) that are articulated by hydraulic cylinders and powered
-
Supplier: ASME Standards and Certification
Description: ASME has been defining crane safety since 1916. ASME B30.5 is one of ASME’s most requested safety standards—widely respected and applied throughout the building and construction industry. It addresses crawler cranes, locomotive cranes, wheel-mounted cranes,
-
Supplier: ASME
Description: ASME has been defining crane safety since 1916. ASME B30.5 is one of ASME’s most requested safety standards—widely respected and applied throughout the building and construction industry. It addresses crawler cranes, locomotive cranes, wheel-mounted cranes,
-
Supplier: Checkers
Description: The Checkers™ heavy-duty MC3010 wheel chocks for ground vehicles are manufactured with highly durable, lightweight polyurethane and they feature a larger base that makes them ideal for use with heavy equipment such as haul trucks, loaders, and cranes. MC3010 wheel chocks are for
- Weight Capacity: 550,000 lbs
- Length: 18 inch
- Width: 15 inch
- Height / Thickness: 9.5 inch
-
Supplier: CSA Group
Description: mechanism is attached. €‹ 1.3 This Standard applies to crawler-mounted cranes, commercial truck-mounted cranes, boom trucks, wheel-carrier-mounted cranes, railway cranes, locomotive-mounted cranes, and rail-mounted
-
Description: Yale Top Running End Truck - Spark Resistant Wheels Product Type: Top Running Channel Type End Trucks Spark-Resistant: Yes Product Group: Crane Components Mounting Type: Top Running
-
Supplier: Unidex, Inc.
Description: Unidex manipulators provide versatile solutions when mounted overhead. One machine can do the work of many by taking advantage of the X and Y axis movement offered by bridge cranes. Unidex works with various crane manufacturers and is an authorized dealer of several brands,
- Capacity: 500 lbs
- Stroke: 60 inch
- Actuation: Electric Motor
- Features: Magnetic, Mechanical, Other, Rotating, Tilting, Vacuum / Suction Cups
-
Supplier: Demag Cranes & Components
Description: SOLUTIONS READY FOR CONNECTION TO CRANES AND SUPERSTRUCTURES Our DFW end carriages are compact, rail-mounted travel units for direct connection to crane girders and other load-bearing structures. The end carriages consist of a torsionally rigid box section, our DRS wheel
- Features: Motorized
- Type: Top Running
-
Supplier: Electrolift
Description: Most popular single hook configuration Powered horizontal movement Ideal for monorails, bridge beams, gantry and jib cranes Standard capacities available up to 20,000 lbs. Trolley speeds typically available: 14 fpm – 141 fpm Trolley brake available Optional trolley wheel material:
- Load Capacity: 20,000 lbs
- Type: Electric
- Load Hook: Single
- Mounting: Trolley Mount
-
Supplier: Demag Cranes & Components
Description: travel wheels Configurable for load capacity ranges Optimized design of the entire crane system Convenient adjustment and maintenance Excellent performance Travel wheels made of high-quality spheroidal-graphite cast iron for low operating noise High resistance to wear Design to
- Features: Motorized
- Type: Top Running
-
Supplier: Checkers
Description: The Checkers™ heavy-duty MC3012 wheel chocks for ground vehicles are manufactured with highly durable, lightweight polyurethane and they feature a larger base that makes them ideal for use with heavy equipment such as haul trucks, loaders, and cranes. MC3012 wheel chocks are for
- Weight Capacity: 855,000 lbs
- Length: 21.5 inch
- Width: 14.5 inch
- Height / Thickness: 10 inch
-
Supplier: Ace World Companies
Description: pair of end trucks for you. It's that easy! Highest maximum wheel loads in the industry Specifically engineered and sized for overhead crane travel applications High strength ASTM A500 Grade B structural tubing All welding is completed prior to machining to ensure perfect wheel
- Capacity: 3 to 50 tons
- Features: Motorized
Find Suppliers by Category Top
Featured Products Top
-
Savage Wheel Presses, also known as Horizontal forcing presses, are used for mounting/demounting wheels, bearings, gears, sheaves etc. onto/off shafts, axles, rolls or armatures. Model shown is inclined to allow overhead loading (read more)
Browse Presses (metalworking) Datasheets for Savage Engineering, Inc. -
cranes are created equal. Choosing the right type—floor-mounted, wall-mounted, or articulating—can be dependent on your facility layout, task requirements, structural support, and available workspace. In this guide, we’ll break down the differences between these (read more)
Browse Industrial Cranes Datasheets for Columbus McKinnon Corporation -
the procedure changes. This crane style is designed to be secured to the ground and can handle loads moving horizontally and vertically. This equipment is beneficial for confined spaces or those with frail ceilings unfit for a ceiling-mounted bridge crane. Follow us on (read more)
Browse Industrial Cranes Datasheets for Columbus McKinnon Corporation -
Savage Wheel Presses, also known as Horizontal Forcing Presses, are used for mounting/demounting wheels, bearings, gears, sheaves, pulleys, etc., onto/off shafts, axles, rolls, or armatures. Style shown is inclined to allow overhead loading. Inserts are available for different shaft (read more)
Browse Datasheets for Savage Engineering, Inc. -
Numerous component repairs for the mining industry Sheave/drum repair for the crane industry Wheelset maintenance for the railway industry Adding a second “opposed ram” creates a dual-ram design, equipping this frame type to mount and dismount all the (read more)
Browse Presses (metalworking) Datasheets for Savage Engineering, Inc. -
Workstation Cranes Workstation cranes cater to loads within a designated workstation or work area. Mounted on an overhead track system or permanently affixed to the floor, they facilitate smooth movement (read more)
Browse Industrial Cranes Datasheets for Columbus McKinnon Corporation -
Growing demand for defense electronics has increased the requirement for ROLEC’s latest aluminum enclosures. ROLEC’s IP-rated diecast enclosures are suitable for electronics in tracked and wheeled vehicles, warships and fleet auxiliaries, training/simulation technology (read more)
Browse NEMA and IP Enclosures Datasheets for Rolec Enclosures Inc.
More Information Top
-
Federal Register > Thursday, October 9, 2008 > [73 FR 59714] Cranes and Derricks in Construction
…represented in Figures 1 through 10 contained in ASME B30.5-2000 (i.e., commercial truck-mounted crane-telescoping boom; commercial truck-mounted crane-non-telescoping boom; crawler crane; crawler crane-telescoping boom; locomotive crane; wheel mounted crane (multiple control station); wheel…
-
States > Washington > State > Regulations > Title 296 - Department of Labor and Industries > [WAC 296-24] 024 - General Safety and Health Standards
Wheel mounted crane (wagon crane).
-
States > California > State > Regulations > Title 8 - Industrial Relations > Division 1 - Department of Industrial Relations > Chapter 4 - Division of Industri...
(Y) Wheel Mounted Crane .
-
Code of Federal Regulations > Title 29 - Labor > Occupational Safety and Health Administration > [29 CFR Part 1910] Occupational Safety and Health Standards
(4) A wheel mounted crane (wagon crane) consists of a rotating superstructure with powerplant, operating machinery and boom, mounted on a base or platform equipped with axles and rubber-tired wheels for travel.
Indicates content that may require registration and/or purchase.