-
Supplier: Techsil Limited
Description: TB5211 is a single-component, non slumping paste, solvent free and non-acid RTV silicone sealant which has been developed for civil engineering, construction and industrial use. ThreeBond's 5211 cures spontaneously on exposure to atmospheric moisture and forms a durable rubber solid.
- Features: Rubber Based / Elastomeric, Silicone
-
Supplier: Chemical Strategies, Inc.
Description: Chemical Strategies offers all Krylon products. If you are unable to locate a paint or coating you need, our sales department can custom source any needed materials for you directly.
- Features: Silicone
-
Supplier: Chemical Strategies, Inc.
Description: Chemical Strategies offers all Krylon products. If you are unable to locate a paint or coating you need, our sales department can custom source any needed materials for you directly.
- Features: Silicone
-
-
Supplier: Chemical Strategies, Inc.
Description: Chemical Strategies offers all Krylon products. If you are unable to locate a paint or coating you need, our sales department can custom source any needed materials for you directly.
- Features: Silicone
-
Silicone Adhesives and Sealants - WHITE LIGHTNING CONTRACTOR RTV SILICONE SEALANT WHITE -- WL099112WSupplier: Chemical Strategies, Inc.
Description: Chemical Strategies offers all Krylon products. If you are unable to locate a paint or coating you need, our sales department can custom source any needed materials for you directly.
- Features: Silicone
-
Supplier: Newark, An Avnet Company
Description: White RTV silicone adhesive sealant
-
Supplier: Techsil Limited
Description: Momentive RTV102 is a versatile, ready to use adhesive sealant which cures to a tough, durable resilient silicone rubber. Uncured, this general purpose sealant has a paste consistency which can be applied to vertical and overhead surfaces where pourable/self- levelling
- Use Temperature: -60 to 204 F
- Industry: Medical / Food (Sanitary / FDA)
- Features: Rubber Based / Elastomeric, Silicone
-
Supplier: Ellsworth Adhesives
Description: Sika Sikasil WS-295 Silicone Sealant White is a one component, low to no bleed, neutral-curing sealant that is used for weatherproofing a variety of materials such as glass to glass joints, perimeters of building components, curtain wall systems, sealing expansion,
- Tensile Strength (Break): 200 psi
- Elongation: 800 %
- Features: Silicone
- Cure / Technology: Single Component System
-
Supplier: Ellsworth Adhesives
Description: Sika Sikasil-N Plus US Silicone Sealant White is a one component, moisture-curing sealant that is used for conventional glazing, window and door fabrication, expansion and control joints, and perimeter sealing of building components. It is non-sagging, elastomeric, AAMA
- Tensile Strength (Break): 300 psi
- Elongation: 430 %
- Features: Silicone
- Cure / Technology: Single Component System
-
Supplier: R. S. Hughes Company, Inc.
Description: White Lightning white silicone sealant with a 24 hr cure time. Minimum to maximum operating temperatures are -80 F to +400 F.
- Use Temperature: -80 to 400 F
-
Supplier: Ellsworth Adhesives
Description: Sika Sikasil WS-290 Silicone Sealant White is a one component, neutral-curing sealant that has low to no bleed and very low-modulus. It is used for Exterior Insulation Finish Systems, sealing expansion, sealing doors and windows, and control joints in metal curtain walls,
- Tensile Strength (Break): 165 psi
- Elongation: 1,200 %
- Features: Silicone
- Cure / Technology: Single Component System
-
Supplier: Ellsworth Adhesives
Description: Sika Sikasil-GP Silicone Sealant White is a one component, acetoxy-curing sealant that is used for appliance assembly, conventional glazing, marine applications, and sealing of building components, trailers, trucks, and RVs. It also bonds well with painted metals, glass,
- Tensile Strength (Break): 220 psi
- Elongation: 350 %
- Industry: Marine
- Features: Silicone
-
Supplier: R. S. Hughes Company, Inc.
Description: White Lightning red silicone sealant.
-
Supplier: R. S. Hughes Company, Inc.
Description: Loctite Teroson SI 9160 WH white silicone sealant with a 7 day cure time. Formerly known as Loctite Silatech Silicone Sealant.
-
Supplier: R. S. Hughes Company, Inc.
Description: White Lightning black silicone sealant.
-
Supplier: Allied Electronics, Inc.
Description: Offering higher performance qualities over conventional RTV silicones. MG Chemicals sealants will bond to many clean surfaces without the aid of primers. Many of these one-part RTV silicone adhesive sealants are suitable for assembly applications. Can be dispensed
-
Description: The SHEEN's TIV800 Series RTV Thermal Conductive Adhesive are renowned for their distinctive characteristics, which include: ◆ Good thermal conductivity, available in options ranging from 1.0 to 2.0 W/m·K. ◆ High bonding performance. ◆ Good stability, long-term high temperature resistance, and no
- Use Temperature: -58 to 392 F
- Thermal Conductivity: 1.2 W/m-K
- Industry: Electronics
- Features: Silicone, Thermal / Heat Conductive
-
Supplier: Techsil Limited
Description: TB5211E is a single-component, non slumping paste, solvent free and non-acid RTV silicone sealant which has been developed for civil engineering, construction and industrial use. ThreeBond's 5211E cures spontaneously on exposure to atmospheric moisture and forms a durable rubber solid.
- Features: Rubber Based / Elastomeric, Silicone
-
Supplier: Wacker Chemical Corp.
Description: ELASTOSIL® N 9111 WHITE is a tin-free non-slump, one-component silicone, which cures at room temperature under the influence of atmospheric moisture. Special features neutral-curing system (alcoxy) compatible to Pt curing silicone grades shear-thinning, non-slump paste excellent
- Viscosity: 100,000 to 700,000 cP
- Tensile Strength (Break): 319.0810465858334 psi
- Elongation: 500 %
- Industry: Automotive, Electronics, OEM / Industrial
-
Supplier: Accuris
Description: SEALANT, SILICONE RUBBER, ONE COMPONENT, METHOXY CURED, WHITE
-
Supplier: RS Components, Ltd.
Description: Gorilla all conditions sealant white 295
- Features: Other, Silicone
-
Supplier: Minerallac Company
Description: RTV SILICONE TYPE WHITE COLOR NSF, ASTM C-920, TT-S-00230C, TTS-001543A APPLICABLE STANDARD DOORS, WINDOWS, CROWN MOLDING, TRIM, SIDING, AS WELL AS KITCHEN/BATH APPLICATION TUBE CONTAINER TYPE 10 OZ CONTAINER CAPACITY WHITE LIGHTNING[R] BRAND PACKAGING QUANTITY 12 PER PACK
- Features: Silicone
-
Supplier: Allied Electronics, Inc.
Description: Specific Gravity 1.09, White, RTV Silicone Adhesive Sealant Offering higher performance qualities over conventional RTV silicones. MG Chemicals sealants will bond to many clean surfaces without the aid of primers. Many of these one-part RTV silicone adhesive
-
Supplier: Techsil Limited
Description: Momentive TSE392 W is a white non-corrosive silicone adhesive sealant that cures at room temperature. This thixotropic paste material offers excellent adhesion to metals without the use of primers, particularly well suited for electrical/electronic applications. Product Benefits
- Use Temperature: -55 to 200 F
- Features: Rubber Based / Elastomeric, Silicone
-
Supplier: Allied Electronics, Inc.
Description: 2-Part Potting⁄Encapsulating RTV Silicon Compound, White Color Offering higher performance qualities over conventional RTV silicones. MG Chemicals sealants will bond to many clean surfaces without the aid of primers. Many of these one-part RTV silicone adhesive
-
Supplier: Newark, An Avnet Company
Description: SEALANT, OFF WHITE, SYRINGE, 1OZ; Dispensing Method:Syringe; Volume:1fl.oz (US); Weight:-; Product Range:-; Colour:Off White; Sealant Applications:Electronics; Sealant Color:White; Sealant Type:Silicone RoHS Compliant: Yes
-
Supplier: Radwell International
Description: WHITE SILICONE SEALANT, TUBE, 2.8OZ. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: L.H. Dottie Company
Description: SILICONE TYPE WHITE COLOR UL APPLICABLE STANDARD 450 DEG F TEMPERATURE RATING CARTRIDGE CONTAINER TYPE 7.25 OZ CONTAINER CAPACITY RTV MODEL
- Use Temperature: 450 F
- Features: UL Approved
-
Supplier: Henkel Corporation - Industrial
Description: General purpose, one-part silicone adhesive sealant which cures at room temperature to form a tough rubber seal. LOCTITE® SI 593 BLACK is a black, general purpose, one-part silicone adhesive sealant which cures at room temperature to form a tough rubber seal. Will not
- Use Temperature: 65 to 450 F
- Chemical System: Epoxy (EP)
-
Description: The SHEEN's TIV800 Series RTV Thermal Conductive Adhesive are renowned for their distinctive characteristics, which include: ◆ Good thermal conductivity, available in options ranging from 1.0 to 2.0 W/m·K. ◆ High bonding performance. ◆ Good stability, long-term high temperature resistance, and no
- Use Temperature: -58 to 392 F
- Thermal Conductivity: 2 W/m-K
- Industry: Electronics
- Features: Silicone, Thermal / Heat Conductive
-
Description: The SHEEN's TIV800 Series RTV Thermal Conductive Adhesive are renowned for their distinctive characteristics, which include: ◆ Good thermal conductivity, available in options ranging from 1.0 to 2.0 W/m·K. ◆ High bonding performance. ◆ Good stability, long-term high temperature resistance, and no
- Use Temperature: -58 to 392 F
- Thermal Conductivity: 1 W/m-K
- Industry: Electronics
- Features: Silicone, Thermal / Heat Conductive
-
Supplier: Wacker Chemical Corp.
Description: relatively poor thermal conductivity. By coating the contact surfaces with WACKER® SILICONE PASTE P 12, the thermally insulating air is replaced by the heat sink silicone paste when the semiconductor is screwed on. The thermal conductivity of WACKER® SILICONE PASTE P 12 is about
- Thermal Conductivity: 0.81 W/m-K
- Dielectric Strength: 254.00000000000054 kV/in
- Dielectric Constant (Relative Permittivity): 3.5
- Features: Electrical Insulation / Dielectric, Grease / Paste, Silicone
-
Supplier: Wacker Chemical Corp.
Description: SEMICOSIL® 992JC is a white, high purity, semi-thixotropic, one-component heat-cured compound.
- Viscosity: 150,000 cP
- Elongation: 100 %
- Dielectric Strength: 508.0000000000011 kV/in
- Dielectric Constant (Relative Permittivity): 3.5
-
Supplier: CHT USA Inc.
Description: CHT’s AS1803 is a white, non-corrosive, neutral cure 1-part RTV silicone adhesive sealant. This product will not corrode copper or its alloys and is designed for use with electronic components. It is part of CHT's range of Acetone cure products which are all solvent free. It
- Viscosity: 350,000 cP
- Use Temperature: -58 to 428 F
- Thermal Conductivity: 1.55 W/m-K
- Tensile Strength (Break): 406.1031502001516 psi
-
Supplier: Wacker Chemical Corp.
Description: WACKER SilGel® 611 A/B is a pourable, additioncuring, RTV-2 silicone rubber that vulcanizes at room temperature to a soft silicone gel. WACKER SilGel® 611 A/B is a white colored modification of WACKER SilGel® 612 with higher hardness and reactivity. Special features two-part, 1
- Viscosity: 1,000 cP
- Industry: Electronics
- Compound Type: Encapsulating / Potting
- Features: Liquid, Rubber Based / Elastomeric, Silicone
Find Suppliers by Category Top
Featured Products Top
-
This system is top notch for withstanding thermal cycling and shock. Minimal stress is generated when bonding dissimilar substrates. It is white in color, with a service temperature range spanning between -65°F to +400°F. MasterSil 153AO is a great choice for applications involving sensitive optical and electronic components where heat dissipation along with electrical insulation is critical. (read more)
Browse Silicone Adhesives and Sealants Datasheets for Master Bond, Inc. -
CHT’s AS1803 is a white, non-corrosive, neutral cure 1-part RTV silicone adhesive sealant. This product will not corrode copper or its alloys and is designed for use with electronic components. It is part of CHT's range of Acetone cure products which are all solvent free. AS1803 exhibits (read more)
Browse Silicone Adhesives and Sealants Datasheets for CHT USA Inc. -
Master Bond LED401 is a breakthrough system based on LED technology. This adhesive, sealant, coating and encapsulant cures tack-free upon exposure to a 405 nm wavelength light source, without any oxygen inhibition (read more)
Browse Specialty Adhesives, Sealants, and Compounds Datasheets for Master Bond, Inc. -
AS1803 1-Part RTV Silicone Adhesive CHT’s AS1803 is a white, non-corrosive, neutral cure 1-part RTV silicone adhesive sealant. This product will not corrode copper or its alloys and is designed for use with electronic (read more)
Browse Industrial Adhesives Datasheets for CHT USA Inc. -
EP42HT-2LTE Master Bond EP42HT-2LTE is an innovative, two component epoxy system with an ultra low coefficient of thermal expansion. It can be used as an adhesive, sealant, coating and, in some cases, as a casting system. EP42HT-2LTE (read more)
Browse Industrial Adhesives Datasheets for Master Bond, Inc.
More Information Top
-
Diffusing‐Wave Spectroscopy Contribution to Strain Analysis
As we will demonstrate, the white silicone sealant provides a convenient diffusive elastic sample that can be used to cover the surface of a non-scattering material.
-
Test‐retest reliability of an instrumented speculum for measuring vaginal closure force
The strain gages are covered with a white silicone sealant to protect them from moisture.
-
Edible Coating Effects on Postharvest Quality of Green Bell Peppers
After subjective measurement, the stem of each fruit was trimmed off and covered with a thin layer of white silicone sealant to minimize gas diffusion of fruit during testing, since the fruit would be immediately subjected to internal gases analysis.
-
Vaginal and Cervical Anatomic Modifications During the Oestrus Cycle in Relation to Transcervical Catheterization in the Domestic Cat
The vestibule and vagina were injected with white silicone sealant , covered with moistened tissue and maintained in a refrigerator (5°C) .
-
Final Evaluation & Test Report for the Ten Drum Overpack (Docket 01-52-7A) Type A Packaging
The exterior of the TDOP is smooth,painted metaL General Electric white silicone sealant is applied to aI1bumper seams, between skip welds, aferpainting.
-
Fiber optic chemical sensors for characterizing the carbon cycle in ocean margin regions
silicone rubber membrane (0.9 #m OD, 0.5 #m ID), f- white silicone sealant , g-epoxy, h-o-ring, .
-
Design and fabrication of pulmonary embolism phantom for planar and SPECT V/Q imaging quality assurance
The green cap on the picture is the filling and draining valve for the cavity b Magnified view of image (a). c The cavity was filled with EPS beads (simulating lung tissue). d A white silicone sealant was piped around the cavity…
-
NASA Aircraft Management Information System
14904 EA $0.00 09 BD N 000000000 0 0 L/P RTV SILICONE SEALANT WHITE .
-
Use of the lateral line and tactile senses in feeding in four antarctic nototheniid fishes
Dow Corning White Bathtub Silicone Sealant @ was used as casting ma- terial.
-
The nature of habits in the nonhuman primate : the formation of sequences of eye movements and neural activity in the frontal eye field
(b) The grid (40 x 40 mm2) is prepared for insertion into the chamber by filling the holes with silicone sealant ( white ), in order to keep the space above the grid dry for the duration of the implant.
Indicates content that may require registration and/or purchase.