-
Supplier: TelephoneStuff.com
Description: Conduit Deburring Tool, slotted tip. Features: - Deburrs inside and outside edges of 1/2, 3/4, and 1 inch thin wall conduit - Hooded tip tightens EMT fitting set screws without slipping - Removable head interchangable with IDEAL 7-in-1 Twist -a-Nut Screwdriver shaft (35-908) - Head can
- Type: Manual Deburring Tool
-
Supplier: Weiler Abrasives
Description: Crimped wire wheels with a permanently-attached 1/4 in stem or shank are primarily intended for use on high speed die grinders Although they can also be mounted onto a drill, the speed and power of that tool will light weight the effectiveness of the brush Featuring Weiler's solid ring
- Outer Diameter (OD): 0.006 inch
- Shank / Bore Diameter: 1 inch
- Width: 4.9 inch
- Length: 0.95 inch
-
Supplier: Weiler Abrasives
Description: Crimped wire wheels with a permanently-attached 1/4 in stem or shank are primarily intended for use on high speed die grinders Although they can also be mounted onto a drill, the speed and power of that tool will light weight the effectiveness of the brush Featuring Weiler's solid ring
- Outer Diameter (OD): 0.006 inch
- Shank / Bore Diameter: 4.625 inch
- Width: 2.125 inch
- Length: 2.125 inch
-
-
Supplier: Weiler Abrasives
Description: Crimped wire wheels with a permanently-attached 1/4 in stem or shank are primarily intended for use on high speed die grinders Although they can also be mounted onto a drill, the speed and power of that tool will light weight the effectiveness of the brush Featuring Weiler's solid ring
- Outer Diameter (OD): 0.008 inch
- Shank / Bore Diameter: 5 inch
- Width: 4 inch
- Length: 4 inch
-
Supplier: Weiler Abrasives
Description: Crimped wire wheels with a permanently-attached 1/4 in stem or shank are primarily intended for use on high speed die grinders Although they can also be mounted onto a drill, the speed and power of that tool will light weight the effectiveness of the brush Featuring Weiler's solid ring
- Outer Diameter (OD): 0.012 inch
- Shank / Bore Diameter: 3.45 inch
- Width: 3.95 inch
- Length: 3.95 inch
-
Supplier: CDM Inc.
Description: DEBURRING TOOL FOR LMR-195 200 240 300
- Tool Type: Crimper
-
Supplier: Abtex Corporation
Description: Applications include light deburring, cleaning, radiusing workpieces with small holes and cross-hole deburring.
- Length: 5.5 inch
- Trim Length: 2.5 inch
- Applications: Finishing / Deburring (Fine Grits / Filaments)
- Product / Material Worked: Metalworking
-
Supplier: Abtex Corporation
Description: Applications include light deburring, cleaning, radiusing workpieces with small holes and cross-hole deburring.
- Outer Diameter (OD): 0.165 inch
- Shank / Bore Diameter: 0.087 inch
- Length: 5 inch
- Trim Length: 1 inch
-
Supplier: Abtex Corporation
Description: Applications include light deburring, cleaning, radiusing workpieces with small holes and cross-hole deburring.
- Outer Diameter (OD): 0.05 inch
- Shank / Bore Diameter: 0.022 inch
- Length: 4 inch
- Trim Length: 0.5 inch
-
Supplier: Flexovit USA, Inc.
Description: Carbon Wire: 0.014 - For general purpose cleaning and deburring. Crimped Wire Wheel - Offers high flexibility for applications on irregular surfaces. Excellent for light brushing and surface preparation.
- Outer Diameter (OD): 8 inch
- Shank / Bore Diameter: 0.5 inch
- Width: 1 inch
- Rotary Speed: 4,500 rpm
-
Supplier: Norton Abrasives
Description: Crimped Wire Wheel Brushes offer excellent performance for deburring, removing rust, corrosion and dirt, or for surface preparation. Powder-coated, red-colored hubs won't rust, preventing cross-contamination for the end-user. For steel applications. Features & Benefits Dense,
- Outer Diameter (OD): 6 to 8 inch
- Rotary Speed: 4,500 to 6,500 rpm
- Features: ANSI - CAMI / Coated, Dry Brushing, Flap Brush, Power / Rotary Brush (Wheel, Roller), Quick Change, Stationary (Backstand / Machine Tool)
- Brush Filament / Fill Material: Abrasive Filament, Metal Wire
-
Supplier: Maryland Brush Company, Inc.
Description: Curved Long Handle Wire Scratch The narrow brush part and long wood handle make it preferable for pattern makers’ and braziers’ finishing work as well as for cleaning architectural iron work, figured brass or small castings. Apopular all-purpose brush. Shoe Handle Wire Scratch Ahandy
- Outer Diameter (OD): 4 inch
- Width: 11 inch
- Trim Length: 1.5 inch
- Product / Material Worked: Automotive / Paint, Metalworking
-
Supplier: Brush Research Manufacturing Co., Inc.
Description: For rust and paint removal, weld cleaning, carbon cleaning, deburring and more, solid wire end brushes are the answer. These power brushes are used with hand-held tools to effectively clean and provide proper surface finishing for your application.
- Brush Filament / Fill Material: Abrasive Filament
- Features: Power / Rotary Brush (Wheel, Roller)
-
Supplier: Walter Surface Technologies
Description: Safety supporting ring Top quality wire Applications Brushing, Deburring, Removal
- Outer Diameter (OD): 5 inch
- Shank / Bore Diameter: 0.625 inch
- Rotary Speed: 8,600 rpm
- Mounting: Bore / Center Mount
-
Supplier: Maryland Brush Company, Inc.
Description: Curved Long Handle Wire Scratch The narrow brush part and long wood handle make it preferable for pattern makers’ and braziers’ finishing work as well as for cleaning architectural iron work, figured brass or small castings. Apopular all-purpose brush. Shoe Handle Wire Scratch Ahandy
- Outer Diameter (OD): 4 inch
- Width: 19 inch
- Trim Length: 1.1875 inch
- Product / Material Worked: Automotive / Paint, Metalworking
-
Supplier: Maryland Brush Company, Inc.
Description: Curved Long Handle Wire Scratch The narrow brush part and long wood handle make it preferable for pattern makers’ and braziers’ finishing work as well as for cleaning architectural iron work, figured brass or small castings. Apopular all-purpose brush. Shoe Handle Wire Scratch Ahandy
- Outer Diameter (OD): 3 inch
- Width: 19 inch
- Trim Length: 1.1875 inch
- Product / Material Worked: Automotive / Paint, Metalworking
-
Supplier: Maryland Brush Company, Inc.
Description: Curved Long Handle Wire Scratch The narrow brush part and long wood handle make it preferable for pattern makers’ and braziers’ finishing work as well as for cleaning architectural iron work, figured brass or small castings. Apopular all-purpose brush. Shoe Handle Wire Scratch Ahandy
- Outer Diameter (OD): 2 inch
- Width: 17 inch
- Trim Length: 1.1875 inch
- Product / Material Worked: Automotive / Paint, Metalworking
-
Supplier: Tanis Incorporated
Description: These brushes are made with a double-stem, double-spiral construction for use in power tools where heavy-duty cleaning and deburring is required. This construction produces the highest brush density and is the strongest twisted wire brush available. Our standard Power Tube
- Outer Diameter (OD): 1 inch
- Length: 5.5 inch
- Applications: Cleaning / Surface Preparation, Finishing / Deburring (Fine Grits / Filaments)
- Brush Filament / Fill Material: Metal Wire, Steel
-
Supplier: TelephoneStuff.com
Description: Versatile, seven-function tool feature precision-ground stripping blades, cushioned grips and plier nose. Features: - Strips 8 to 16 AWG solid and 10 to 18 AWG stranded wire - Crimps bare and insulated terminals for 10 to 22 AWG wire. RG-59 coax connectors and 7 to 8mm auto
- Tool Type: Stripper
-
Supplier: South Bend Form Tool Co., Inc.
Description: South Bend Form Tool is an ISO 9001:2000 Certified Custom Manufacturer of Tools and Dies with General Contract Machining and Tooling Services Additional machining services include; manual turning along with vertical and horizontal machining, drill press operations, tapping, honing,
- Diameter: 1" - 3", 3" - 6", 6" - 48", Less than 1"
- CNC Machining: 2-axis Machining, 3-axis Machining, 4-axis Machining, Drilling, Electrode EDM, Etching / Chemical Milling, Honing, Laser Machining, Milling, Turning, Wire EDM
- Materials: Aluminum, Brass, Bronze, Carbide, Cast Iron, Composites, Copper, Hardened Metals, Magnesium, Nickel / Nickel Alloys, Plastics, Precious Metals, Stainless Steel, Steel / Steel Alloys, Titanium, Ultra-hard Materials
- Additional Services: Assembly Services, CAD / CAM Support, Design Assistance, Just-in-Time Delivery, Low Volume Production, Prototype Services, Reverse Engineering
-
Supplier: TelephoneStuff.com
Description: connector installation and reduces hand fatigue. Whether you are using Twister, B-Cap, Wing-Nut, or Wire-Nut, this screwdriver will work for you! Features: - Includes universal Wire-Nut wrench in handle to help install twist-on wire connectors - Accepts connectors from every
-
Supplier: Walter Surface Technologies
Description: A specialized tool to accomplish the finest job, with mounted flap wheel or mounted wire brushes. The newly designed planetary gears allow you to get closer to the work piece, producing a uniform and straight finish. Excellent to clean up, polish and reach into confined spaces. You
- Rotary Speed: 2,500 to 8,700 rpm
- Current: 8.5 amps
- AC Voltage & Phase: 115 / 120 V 60 Hz
- Power Source: Electric Motor / Vibrator
-
Supplier: Reid Supply
Description: ReidSupply has a wide selection of tools for drilling, cutting, smoothing and deburring holes, and have options ranging from standard drill bit sets to precision reamers. Reid Supply has an impressive selection of drill bits and accessories, such as drill blanks step drills. Browse our
- Material: Carbide
- Features: Coated, Other
- Drill Type: Jobber Length Drill
- Units: Wire Gauge
-
Supplier: TelephoneStuff.com
Description: Accepts connectors from every major manufacturer in addition to IDEAL. Features: - Includes universal Wire-Nut wrench in handle to help install twist-on wire connectors - Accepts connectors from every major manufacturer in addition to Ideal - Twist-a-Nut handle is interchangeable with
-
Supplier: DEPRAG, Inc.
Description: metal cutting. The robust grinders may be used with grinding-tips or carbide burrs to fabricate plastics and metals in foundries - in the tool- and die making industry or in the precision fabrication industry. These grinders are well-suited for the deburring and polishing of welding
- Rotary Speed: 15,300 to 19,000 rpm
- Power: 1.34022038490282 to 1.60826446188338 HP
- Power Source: Air / Pneumatic
- Type: Die Grinder / Rotary Tool
-
Supplier: Weiss Industries, Inc.
Description: samples of new metal components that we will eventually produce in volume, quickly and with a minimum of changes. We are a diverse, flexible and adaptable group willing to take on customer challenges from the development stage through volume production. Prototyping Operations • Laser Cutting •
- Industry / Application: Aerospace / Avionics, Agriculture / Forestry, Automotive, Building / Construction, Consumer / Retail, Energy / Utility, Food / Beverage, Hydraulics / Pneumatics, Industrial / Commercial, Instruments / Sensors, Marine, Material Handling, Medical / Health Care, Military / Defense, Telecommunications
- Additional Services: Computer Aided Design (CAD) / Solid Modeling, Design / Development, Reverse Engineering, Testing / Inspection
- Capabilities: Die Cutting, Electrical and Electromechanical Assembly, Extrusion, Laser Processing, Machining, Molding, Sheet Metal Fabrication, Stamping, Tool and Die Manufacturing, Tube and Pipe Bending, Welding and Fabrication
- Features: Midwest US Only, North America, United States Only
-
Supplier: Peridot Corporation
Description: With 5 submersible, auto-threading Mitsubishi Wire EDM's operation around the clock Peridot has substantial capacity for your prototype and production EDM needs. In house jig and fixture design completes this capability by ensuring that by stacking parts where possible multiple parts can be
- Length: 1" - 3", 3" - 6", Less than 1"
- Materials: Aluminum, Bronze, Carbide, Copper, Hardened Metals, Nickel / Nickel Alloys, Precious Metals, Stainless Steel, Steel / Steel Alloys, Titanium, Ultra-hard Materials
- Special Services: CAD / CAM Support, Design Assistance, High Volume Production, Low Volume Production, Prototype Services, Reverse Engineering
- EDM Capabilities: Electrode EDM, Small-Hole EDM, Wire EDM
-
Supplier: Will's Pro Custom Manufacturing, Inc.
Description: capable of providing include. Shearing Sawing Punching Drilling Milling Turning Grinding Threading Tapping Brake Forming Tube Forming Rolling Deep drawing Wire forming Mig welding all alloys Tig welding all alloys Spot welding carbon steels and some alloys Deburring Finish grinding and
- Secondary Services: Anodizing, Electroplating, Painting / Powder Coating, Tool Making
- Services: Assembly Services, Engineering / Design Assistance, High Volume Production, Prototype / Short Run, Specialty Packaging
- Capabilities: Coiling / Spring Making, Grinding, Welding
- Materials: Exotic Metals and Alloys, Ferrous Metals, Nonferrous Metals, Precious Metals
-
Supplier: Micro Waterjet LLC
Description: Micro Waterjet helps people who are frustrated with... The high cost of tooling associated with dies for stamping parts on short runs Heat affected zones and recast layer from laser and wire EDM cutting Being forced to use conductive materials due to wire EDM being the most accurate
- Materials: Aluminum, Brass, Bronze, Cast Iron, Ceramics, Composites, Copper, Glass, Glass Ceramics, Hardened Metals, Nickel / Nickel Alloys, Plastics, Precious Metals, Quartz, Rubber, Stainless Steel, Steel / Steel Alloys, Titanium
- Special Services: CAD / CAM Support, Design Assistance, High Volume Production, Just-in-Time Delivery, Low Volume Production, Prototype Services
- Micro Machining Capabilities: CNC Machining, Laser Machining, Wire EDM
- Features: Europe Only, North America, Other, Southern US Only, United States Only
-
Supplier: Boyd
Description: or challenging geometries & designs CNC laser, turret punch press & wire cutting, including materials as thin as 3mm, ideal for quick turn arounds & prototyping Metal forming: roll forming, bending, shearing, shaping Robotic laser & spot welding Deburring, graining, polishing,
- Secondary Operations: CNC Machining, Drilling / Tapping, Heat Treating / Stress Relieving, Painting / Powder Coating, Tool Making, Welding
- Features: East Asia / Pacific Only, Europe Only, North America, Oceania Only, Other
- Materials: Ferrous Metals, Nonferrous Metals
- Stamping Capabilities: Progressive Dies
-
Supplier: Zhejiang Lisheng Spring Co., Ltd.
Description: mining equipment, marine hydraulics, loading platforms, cranes and other heavy equipment. Advantages of font retaining ring No assembly/disassembly lugs = space saving in radial direction; Edges with radius, no stamping burrs; Square edge wire for sharp-edged installations; No special tooling
- Design Units: Metric
- Material: Stainless Steel
Find Suppliers by Category Top
Conduct Research Top
-
Fiber Abrasive Deburring Improves Quality and Productivity for Manufacturer of Medical Plastics Products (.pdf)
Fiber abrasive brushes are typically used to deburr extrusions and castings made from aluminum and other metals. Now these alternatives to wire and other highly abrasive brushes are being used to deburr molded plastic pieces for the medical products industry. Abtex Corporation is supplying its
-
Keys to Efficient, Economical Wire EDM
Make the most of your wire-EDM machining by purchasing units with energy-saving features, adopting efficient production practices and using the correct wire-coated wire can increase speed by 15 percent. Wire-EDM machines make it possible to achieve the small, odd-shaped angles and intricate
More Information Top
-
Nano and Micromachining
Miniature brushed and twisted wire tools for deburring operations [SHO 07] .
-
BÖHLER K100 PROPRIETARY
…saw teeth cutting dies, scraping and trimming tools for maximum production runs, highly stressed for all types of cutting tools, high performance shear blades for cutting sheet of up to 4 mm thick ness, deburring tools , and cutters for wire nail manufacture.
-
Shaving machine tools
As deburring tool , the deburring brushes of steel wire are used (Abb. 11.1).
-
CR4 - Blog Entry: How to Choose Cup Brushes
Like other types of wire cups, these surface finishing and deburring tools are available in different diameters and with an arbor hole for attachment to grinding tools and equipment.
-
Thuro Screw Machining Expands On Aerospace Fittings
Complete in house secondary operations including 3, 4 and 5 axis CNC turning and milling, EDM wire hole drilling, honing, deburring and complete tooling and assembly.
-
Thuro Screw Machining Expands On Aerospace Fittings
Complete in house secondary operations including 3, 4 and 5 axis CNC turning and milling, EDM wire hole drilling, honing, deburring and complete tooling and assembly.
-
Hand–arm vibration in a group of hand‐operated grinding tools
New grinding, deburr- ing , sanding, and wire brush implements were used each time a tool was tested.
-
CR4 - Blog Entry: How to Select Twisted-in-Wire Brushes
BRM Series 83 brushing tools are twisted-in- wire brushes that are used also for deburring , de-scaling, and rust removal.
-
New Abrasive Deburring Tools For More Aggressive Machining
The product design bears out Xebec's assertion that theirs are precision deburring , deflashing, finishing and polishing tools , more akin to an end mill than a wire brush, which is relatively crude in its application.
-
CR4 - Blog Entry: BRM at IMTS 2012 – Metalworking, Manufacturing, and More
As a world-class manufacturer of honing tools , abrasive nylon brushes, deburring brushes, automotive brushes, power brushes, and twisted-in- wire brushes, we stand ready to help you find the right solutions for your finishing needs.
Indicates content that may require registration and/or purchase.